location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Compaq Notebook 6715b

Značka:
Obvykle ochranná známka výrobce, pod kterou zákazníci firmu znají. Jeden výrobce může vyrábět zboží pod různými značkami. Někteří výrobci licencují své značky dalším firmám.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Compaq
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
6000
Název produktu:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Notebook Compaq 6715b
Kód produktu:
Unikátní identifikátor produktu, který mu přiřadil jeho výrobce. Více kódů produktu může být přiřazeno k jednomu mateřskému kódu v případě, že jsou jejich specifikace identické. Tím se odstraní nesprávné kódy nebo nepodstatné logistické informace.
GB833EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0883585264247 show
Kategorie:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Kvalita datového listu: vytvořen/standardizován Icecatem
Kvalita produktových listů může mít několik úrovní:
načtena jen logistická data: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
vytvořen/standardizován Icecatem: the data-sheet is created or standardized by an Icecat editor.
Počet zhlédnutí produktu: 17548
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Poslední aktualizace:: 10 Mar 2024 10:10:44
Datum poslední změny produktového listu v katalogu Icecatu
End of life date: 31 Mar 2008
Product end of life date
Bullet Points HP Compaq Notebook 6715b
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Černá
  • - AMD Mobile Sempron 3800+ 2,2 GHz
  • - 39,1 cm (15.4")
  • - 1 GB DDR2-SDRAM 667 MHz
  • - 120 GB DVD Super Multi DL
  • - AMD Radeon X1250
  • - Připojení na síť Ethernet Bluetooth 2.0+EDR
  • - 55 Wh 4,3 h 90 W
  • - Windows Vista Home Basic
Záruka: Prohlášení o standardní záruce: 1letá záruka s doručením (v některých zemích vyzvednutí a vrácení (upgrady jsou k dispozici, lze je zakoupit samostatně)), 1letá záruka na primární baterii
Long product name HP Compaq Notebook 6715b :
The short editorial description of HP Compaq Notebook 6715b

Produktivita je opět inteligentnější. Notebook HP Compaq 6715b nabitý poslední technologií mobilního procesoru AMD a vybavený širokoúhlou obrazovkou o úhlopříčce 15,4” nabízí rozsáhlé možnosti připojení a zvýšení bezpečnosti za výjimečnou cenu.
Více>>>
HP Compaq Notebook 6715b:
The official marketing text of HP Compaq Notebook 6715b as supplied by the manufacturer

Rozsáhlé možnosti připojení, širokoúhlá obrazovka 15,4”, procesory AMD

Short summary description HP Compaq Notebook 6715b:
This short summary of the HP Compaq Notebook 6715b data-sheet is auto-generated and uses the product title and the first six key specs.

HP Compaq Notebook 6715b, AMD Mobile Sempron, 2,2 GHz, 39,1 cm (15.4"), 1 GB, 120 GB, Windows Vista Home Basic

Long summary description HP Compaq Notebook 6715b:
This is an auto-generated long summary of HP Compaq Notebook 6715b based on the first three specs of the first five spec groups.

HP Compaq Notebook 6715b. Typ procesoru: AMD Mobile Sempron, Model procesoru: 3800+, Takt procesoru: 2,2 GHz. Úhlopříčka displeje: 39,1 cm (15.4"). Vnitřní paměť: 1 GB, Typ vnitřní paměti: DDR2-SDRAM. Celková kapacita úložiště: 120 GB, Typ optické jednotky: DVD Super Multi DL. Diskrétní model grafického adaptéru: AMD Radeon X1250. Poskytovaný operační systém: Windows Vista Home Basic. Barva: Černá. Hmotnost: 2,7 kg

Vzhled
Barva *
Černá
Země původu
Čína
Obrazovka
Úhlopříčka displeje *
39,1 cm (15.4")
Procesor
Výrobce procesoru *
AMD
Typ procesoru *
AMD Mobile Sempron
Model procesoru *
3800+
Takt procesoru *
2,2 GHz
Vyrovnávací paměť procesoru
0,256 MB
Typ paměti cache procesoru
L2
Paměť
Vnitřní paměť *
1 GB
Typ vnitřní paměti
DDR2-SDRAM
Frekvence paměti
667 MHz
Paměťové sloty
2x SO-DIMM
Maximální vnitřní paměť *
4 GB
Úložná média
Celková kapacita úložiště *
120 GB
Počet nainstalovaných pevných disků
1
Kapacita pevného disku
120 GB
Rozhraní pevného disku
SATA
Rychlost otáček pevného disku
5400 ot/min
Typ optické jednotky *
DVD Super Multi DL
Grafika
Diskrétní model grafického adaptéru *
AMD Radeon X1250
Diskrétní grafický adaptér *
Yes
Zvuk
Zvukový systém
HD
Počítačová síť
Wi-Fi
Yes
Připojení na síť Ethernet
Yes
Bluetooth
Yes
Verze Bluetooth
2.0+EDR
Možnosti připojení
Počet portů USB 2.0 *
4
Počet portů Ethernetu (RJ-45)
1
DVI port
No
Počet VGA portů
1
Počet portů IEEE 1394/Firewire
1
Výstupy pro sluchátka
1
Možnosti připojení
Výstupní port S/PDIF
No
Konektor pro mikrofon (line-in)
Yes
Dokovací konektor
No
Typ nabíjecího portu
Napájecí konektor
Slot ExpressCard
No
SmartCard slot
No
TV výstup
Yes
Typ televizního výstupu
S-Video
Výkon
Čipset základní desky
AMD M690
Klávesnice
Polohovací zařízení
Touchpad s rolovací lištou
Klávesnice plné velikosti
No
Software
Poskytovaný operační systém *
Windows Vista Home Basic
Baterie
Počet článků baterie
6
Kapacita baterie *
55 Wh
Výdrž baterie (max.)
4,3 h
Příkon
Výkon adaptéru
90 W
Bezpečnost
Slot pro zámek
Yes
Typ zámku kabelu
Kensington
Trusted Platform Module (TPM)
Yes
Provozní podmínky
Provozní rozsah teplot (T-T)
0 - 40 °C
Doporučená provozní relativní vlhkost
20 - 80%
Hmotnost a rozměry
Šířka
357 mm
Hloubka
265 mm
Výška (čelní)
3,5 cm
Hmotnost *
2,7 kg
Další charakteristiky
Bezdrátová technologie
Wi-Fi
AC adaptér
Yes
Infračervený port
No
Rodina grafické karty
AMD
Model
PC
Typ napájení
AC/DC
Kompatibilní operační systémy
Windows Vista
Interní modem
Yes
Integrovaný TV tuner
No
Rychlost modemu
56 Kbit/s