location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 15-fc0705nc AMD Ryzen™ 5 7520U Laptop 39,6 cm (15.6") Full HD 16 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Stříbrná

Značka:
Obvykle ochranná známka výrobce, pod kterou zákazníci firmu znají. Jeden výrobce může vyrábět zboží pod různými značkami. Někteří výrobci licencují své značky dalším firmám.
HP Check ‘HP’ global rank
HP segment:
HP segment
Domácí
Název produktu:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
15-fc0705nc
Kód produktu:
Unikátní identifikátor produktu, který mu přiřadil jeho výrobce. Více kódů produktu může být přiřazeno k jednomu mateřskému kódu v případě, že jsou jejich specifikace identické. Tím se odstraní nesprávné kódy nebo nepodstatné logistické informace.
B1FU1EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0198828382627 show
Kategorie:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Kvalita datového listu: vytvořen/standardizován Icecatem
Kvalita produktových listů může mít několik úrovní:
načtena jen logistická data: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
vytvořen/standardizován Icecatem: the data-sheet is created or standardized by an Icecat editor.
Počet zhlédnutí produktu: 105
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Poslední aktualizace:: 08 Oct 2024 16:46:43
Datum poslední změny produktového listu v katalogu Icecatu
Bullet Points HP 15-fc0705nc AMD Ryzen™ 5 7520U Laptop 39,6 cm (15.6") Full HD 16 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Stříbrná
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - AMD Ryzen™ 5 7520U (max. zvýšený takt 4,3 GHz, 4 MB mezipaměti L3, 4 jádra, 8 vláken)
  • - Windows 11 Home
  • - 39,6cm (15,6") displej FHD
  • - Grafika AMD Radeon™
  • - 16 GB memory; 512 GB SSD storage
Záruka: 2letá (2/2/0) omezená záruka zahrnuje 2letou záruku na díly a práci. Bez oprav u zákazníka. Smluvní podmínky se mohou v jednotlivých zemích lišit. Záruka podléhá určitým omezením a výjimkám.
Long product name HP 15-fc0705nc AMD Ryzen™ 5 7520U Laptop 39,6 cm (15.6") Full HD 16 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Stříbrná :
The short editorial description of HP 15-fc0705nc AMD Ryzen™ 5 7520U Laptop 39,6 cm (15.6") Full HD 16 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Stříbrná

Laptop 15-fc0705nc, Windows 11 Home, 15.6", AMD Ryzen™ 5, 16GB RAM, 512GB SSD, FHD, Přírodní stříbrná
Více>>>
HP 15-fc0705nc AMD Ryzen™ 5 7520U Laptop 39,6 cm (15.6") Full HD 16 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Stříbrná:
The official marketing text of HP 15-fc0705nc AMD Ryzen™ 5 7520U Laptop 39,6 cm (15.6") Full HD 16 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Stříbrná as supplied by the manufacturer

Výkonný a elegantní notebook pro každodenní práci
15,6″ notebook HP oplývá funkcemi, které zajišťují produktivitu, potěší vaši peněženku a jsou šetrné k životnímu prostředí. Tento výkonný notebook HP z recyklovaných materiálů disponuje procesorem AMD[1], rozsáhlým úložištěm a úchvatnou grafikou. Jeho 85% poměr obrazovky k tělu[2] a tenký rámeček na 3 stranách navíc nabízí dostatek prostoru pro práci a zobrazení dalších důležitých věcí.

Short summary description HP 15-fc0705nc AMD Ryzen™ 5 7520U Laptop 39,6 cm (15.6") Full HD 16 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Stříbrná:
This short summary of the HP 15-fc0705nc AMD Ryzen™ 5 7520U Laptop 39,6 cm (15.6") Full HD 16 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Stříbrná data-sheet is auto-generated and uses the product title and the first six key specs.

HP 15-fc0705nc, AMD Ryzen™ 5, 2,8 GHz, 39,6 cm (15.6"), 1920 x 1080 px, 16 GB, 512 GB

Long summary description HP 15-fc0705nc AMD Ryzen™ 5 7520U Laptop 39,6 cm (15.6") Full HD 16 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Stříbrná:
This is an auto-generated long summary of HP 15-fc0705nc AMD Ryzen™ 5 7520U Laptop 39,6 cm (15.6") Full HD 16 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Stříbrná based on the first three specs of the first five spec groups.

HP 15-fc0705nc. Typ produktu: Laptop, Formát: Plastový obal. Typ procesoru: AMD Ryzen™ 5, Model procesoru: 7520U, Takt procesoru: 2,8 GHz. Úhlopříčka displeje: 39,6 cm (15.6"), Typ HD rozlišení: Full HD, Rozlišení displeje: 1920 x 1080 px. Vnitřní paměť: 16 GB, Typ vnitřní paměti: LPDDR5-SDRAM. Celková kapacita úložiště: 512 GB, Ukládací médium: SSD. Model grafického adaptéru na kartě: AMD Radeon Graphics. Poskytovaný operační systém: Windows 11 Home. Barva: Stříbrná

Zůstaň ve spojení podle svých podmínek
Zůstaň ve spojení podle svých podmínek

Díky kameře HP True Vision[3] a mikrofonům s potlačením okolního hluku[4] tě každý jasně uvidí i uslyší.

Výkonné zařízení pro celodenní práci kdekoli
Výkonné zařízení pro celodenní práci kdekoli

Procesor AMD[1], dlouhá výdrž baterie, rozsáhlé úložiště a rychlé bezdrátové připojení ti umožní fungovat každý den bez omezení.

Udržitelný design s vizí do budoucna
Udržitelný design s vizí do budoucna

Důmyslně navržený notebook obsahuje recyklované plasty[5] a disponuje registrací EPEAT® Gold a certifikací ENERGY STAR®[6].

Nový úhel pohledu
Nový úhel pohledu

Windows 11 je místem, kde můžete přemýšlet, vyjadřovat se a tvořit přirozeným způsobem. Nabízí přepracovanou nabídku Start, nové způsoby spojení s oblíbenými lidmi, zprávy, hry a další obsah. [7]

Procesor AMD Ryzen™ 5

Poznejte skutečně výjimečný výkon notebooku. Nová revoluční architektura s úžasnou výdrží baterie, výjimečným vícevláknovým zpracováním dat a grafikou Vega hravě zvládá náročnou práci s multimédii. [8]

Potlačení blikání

S technologií DC Dimming, která umožňuje ovládání jasu úpravou stejnosměrného proudu místo podsvícení, můžeme eliminovat blikání obrazovky a nabídnout tak příjemnější obraz. [9]

Displej Full HD

Usaďte se a vychutnejte si křišťálově čistý obraz v živém podání 2 milionů pixelů. Rozlišení 1 920 x 1 080 zobrazí všechen váš digitální obsah v novém rozměru. [10]

Antireflexní panel

Užívejte si sluníčko a svůj oblíbený obsah s panelem vybaveným antireflexním filtrem. Neodrazivý panel s nízkou úrovní lesku zajistí lepší zobrazení ve venkovním prostředí.

Poměr stran 16 : 9

S poměrem stran 16 : 9 si můžeš užívat každý detail hry.

Udržitelný design
Udržitelný design

I maličkosti mají velký význam. Tento notebook je vyroben z udržitelných materiálů, jako jsou plasty končící v oceánech a recyklované plasty od spotřebitelů. [11]

Klávesy obsahují recyklovaný plast od spotřebitelů

Zaměřili jsme se na udržitelnější design našich klávesnic využitím kláves vyrobených z recyklovaných plastů od spotřebitelů. [12]

Certifikace ENERGY STAR®

Šetřete energií a penězi díky certifikátu ENERGY STAR® od agentury EPA, takže budete spotřebovávat méně energie a šetřit peníze tam, kde je to nejdůležitější. [13]

Registrace EPEAT® Gold

Produkty s registrací EPEAT® Gold jsou produkty s nejvyšším hodnocením, které splňují všechna kritéria požadovaná normou EPEAT. EPEAT je přední světová ekoznačka pro elektroniku. [14]

Nabídka Adobe

Zakoupením počítače HP získáte 1 bezplatný měsíc zkušební doby pro aplikace Adobe se zaměřením na kreativitu a produktivitu. [15]

HP Fast Charge

Když notebooku dochází energie, nikdo nemá čas na dlouhé nabíjení. Nabijte vypnuté zařízení z 0 na 50 % své kapacity přibližně za 45 minut. [16]

Úložiště PCIe SSD
Úložiště PCIe SSD

Díky až 512GB bleskovému úložišti PCIe SSD spustíte systém během několika sekund.

USB Type-C® s přenosovou rychlostí signálu 5 Gb/s

Zapoj externí úložiště pomocí portu USB Type-C® s přenosovou rychlostí signálu 5 Gb/s. Navíc je oboustranný, takže se nemusíš strachovat, že ho zapojíš opačně. [17]

Moderní pohotovostní režim s připojením

Mějte přehled o e-mailech, upozorněních kalendáře a dalších aktivitách, i když nepoužíváš počítač. Počítač zůstává připojený a umožňuje okamžité aktualizace.

Podsvícená klávesnice s číselným blokem

Můžete pracovat nebo se bavit i ve slabě osvětlených místnostech či během nočních letů. S podsvícenou klávesnicí a integrovaným číselným blokem můžete pohodlně psát v různých prostředích.

Ztlumení mikrofonu

Hoďte starosti za hlavu a využívej praktické tlačítko na ztlumení mikrofonu, které lze snadno aktivovat a díky kontrolce LED mít přehled, zda je zapnuté nebo vypnuté.

Duální reproduktory

Zvyš hlasitost své oblíbené hudby, filmu nebo hry díky dvěma stereofonním reproduktorům.

Vzhled
Typ produktu *
Laptop
Barva *
Stříbrná
Formát *
Plastový obal
Tržní kategorie
Všední
Rok uvedení na trh
2024
Originální značka
HP
Obrazovka
Úhlopříčka displeje *
39,6 cm (15.6")
Rozlišení displeje *
1920 x 1080 px
Dotyková obrazovka *
No
Typ HD rozlišení
Full HD
Typ panelu
IPS
Nativní poměr stran
16:9
Technologie rámečku displeje
Micro-Edge
Jas displeje
300 cd/m²
Úhlopříčka obrazovky (v metrických jednotkách)
39,6 cm
Barevný prostor
NTSC
Barevný gamut
45%
Procesor
Výrobce procesoru *
AMD
Typ procesoru *
AMD Ryzen™ 5
Model procesoru *
7520U
Počet jader procesoru
4
Počet vláken procesoru
8
Takt procesoru při přetaktování
4,3 GHz
Takt procesoru *
2,8 GHz
Vyrovnávací paměť procesoru
4 MB
Typ paměti cache procesoru
L3
Paměť
Vnitřní paměť *
16 GB
Typ vnitřní paměti
LPDDR5-SDRAM
Frekvence paměti
5500 MHz
Formát paměti
Na základní desce
Maximální vnitřní paměť *
16 GB
Úložná média
Celková kapacita úložiště *
512 GB
Ukládací médium *
SSD
Celková kapacita SSD
512 GB
Počet instalovaných SSD
1
Kapacita disku SSD
512 GB
Rozhraní pro disky SSD
PCI Express
NVMe
Yes
Formát SSD
M.2
Typ optické jednotky *
No
Grafika
Diskrétní model grafického adaptéru *
Není dostupný
Integrovaný grafický adaptér *
Yes
Diskrétní grafický adaptér *
No
Produktová řada integrovaného grafického adaptéru
AMD Radeon Graphics
Model grafického adaptéru na kartě *
AMD Radeon Graphics
Zvuk
Vestavěné reproduktory
Yes
Počet zabudovaných reproduktorů
2
Zabudovaný mikrofon
Yes
Fotoaparát
Přední kamera
Yes
Fotoaparát
Typ HD přední kamery
Full HD
Počítačová síť
Wi-Fi standard *
Wi-Fi 6 (802.11ax)
Standardy Wi-Fi
Wi-Fi 6 (802.11ax)
Mobilní síťové připojení *
No
Typ antény
1x1
Výrobce ovladače WLAN
Realtek
Bluetooth
Yes
Verze Bluetooth
5.3
Možnosti připojení
Počet portů USB 3.2 (3.1 1. generace) Typ A *
2
Počet portů USB 3.2 Gen 1 (3.1 Gen 1) Typ C *
1
Počet HDMI portů *
1
Verze HDMI
1.4b
Kombinovaný port sluchátek/mikrofonu
Yes
Výkon
Čipset základní desky
AMD SoC
Klávesnice
Polohovací zařízení
Touchpad
Numerické klávesy *
No
Podsvícení klávesnice
Yes
Klávesnice plné velikosti
Yes
Název barvy klávesnice
světle šedá
Software
Poskytovaný operační systém *
Windows 11 Home
Charakteristiky specifické pro danou značku
Typ reproduktoru
HP Dual Speakers
HP Smart AC Adapter
Yes
HP Imagepad
Yes
Přední kamera
HP TrueVision HD
HP segment
Domácí
Baterie
Typ baterie
Lithium-polymerová (LiPo)
Počet článků baterie
3
Kapacita baterie *
41 Wh
Výdrž baterie (max.)
10,5 h
Výdrž baterie při přehrávání videa
11,5 h
Rychlé nabíjení
Yes
Rychlá doba nabíjení (50 %)
45 min
Příkon
Výkon adaptéru
45 W
Vstupní frekvence adaptéru
50 - 60 Hz
Vstupní napětí adaptéru
100 - 240 V
Bezpečnost
Trusted Platform Module (TPM)
Yes
Ochrana heslem
Yes
Udržitelnost
Osvědčení o udržitelnosti
ENERGY STAR
Hmotnost a rozměry
Šířka
359,8 mm
Hloubka
236 mm
Výška
18,6 mm
Hmotnost *
1,59 kg
Údaje o balení
Šířka balení
69 mm
Hloubka balení
520 mm
Výška balení
305 mm
Hmotnost včetně balení
2,29 kg
Země Distributor
Czech Republic 1 distributor(s)
United Kingdom 1 distributor(s)
Prohlášení o vyloučení odpovědnosti HP 15-fc0705nc AMD Ryzen™ 5 7520U Laptop 39,6 cm (15.6") Full HD 16 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Stříbrná:
Prohlášení o vyloučení odpovědnosti

[1] Vícejádrová technologie byla vyvinuta za účelem zvýšení výkonu určitých softwarových produktů. Výhody plynoucí z používání této technologie nejsou zaručené pro všechny zákazníky nebo softwarové aplikace. Výkon a taktovací frekvence se liší v závislosti na pracovním zatížení aplikací a na konfiguraci hardwaru a softwaru. Číselné hodnoty produktů AMD nemusí odpovídat taktu procesoru. Vyžaduje internetové připojení, které není součástí dodávky.
[2] Poměr aktivní i neaktivní plochy obrazu k aktivní ploše obrazu s rámečkem. Měřeno s víkem kolmo ke stolu.
[3] Funkce mohou vyžadovat software nebo další aplikace od jiných výrobců, aby fungovaly popisovaným způsobem.
[4] Je vyžadováno připojení k internetu (není součástí dodávky).
[5] Šasi reproduktoru obsahuje plasty končící v oceánech. Nůžkový mechanismus klávesnice a klávesy obsahují recyklované plasty od spotřebitelů. Podíl recyklovaných materiálů obsažených v jednotlivých komponentech se liší v závislosti na produktu.
[6] Vychází z registrace U.S. EPEAT® podle normy IEEE 1680.1-2018 EPEAT®. Stav EPEAT® se v jednotlivých zemích liší. Další informace jsou k dispozici na adrese www.epeat.net.
[7] Některé funkce nejsou dostupné ve všech edicích nebo verzích systému Windows. Aby mohla být funkčnost systému Windows plně využita, systémy mohou vyžadovat instalaci vylepšeného nebo dodatečně zakoupeného hardwaru, ovladačů, softwaru nebo aktualizaci systému BIOS. Systém Windows se aktualizuje a spouští automaticky. Vyžaduje vysokorychlostní internet a účet Microsoft. Mohou být účtovány poplatky za internetové připojení a mohou existovat další požadavky pro aktualizace. Viz http://www.windows.com.
[8] Vícejádrová technologie byla vyvinuta za účelem zvýšení výkonu určitých softwarových produktů. Výhody plynoucí z používání této technologie nejsou zaručené pro všechny zákazníky nebo softwarové aplikace. Výkon a taktovací frekvence se liší v závislosti na pracovním zatížení aplikací a konfiguracích hardwaru i softwaru. Číslování produktů AMD nemusí odpovídat taktu procesoru.
[9] Funkce potlačení blikání eliminuje blikání obrazovky pomocí integrovaného podsvícení LED se ztlumením prováděným snížením stejnosměrného proudu.
[10] FHD zobrazení vyžaduje obsah ve vysokém rozlišení (FHD).
[11] Podíl plastů z oceánů a recyklovaných plastů od spotřebitelů se liší v závislosti na produktu. Podíl recyklovaných plastů vychází z definice uvedené v normě IEEE 1680.1-2018.
[12] Podíl recyklovaných plastů od spotřebitelů obsažených v klávesách se liší v závislosti na produktu.
[13] ENERGY STAR a logo ENERGY STAR jsou registrované ochranné známky americké agentury EPA.
[14] Certifikace EPEAT® Gold ve vybraných oblastech. Registrace certifikace EPEAT se v jednotlivých zemích liší. Informace o stavu registrace v jednotlivých zemích naleznete na stránce www.epeat.net.
[15] Nabídka je k dispozici po celém světě (mimo Čínu, země pod embargem a další země, které jsou omezeny příslušným zákonem nebo nařízením) pro nové i stávající předplatitele ve věku nad 18 let. Klikni na ikonu Adobe v nabídce Start a uplatni 1měsíční bezplatnou zkušební dobu pro software Adobe. Software je vázán na toto zařízení a není přenosný. Pokud chceš využívat předplatné s automatickým obnovením, při registraci zadej způsob platby. Po přidání způsobu platby se bude předplatné automaticky obnovovat podle aktuálního kurzu a data obnovení, dokud službu nezrušíš. Pokud službu zrušíš před skončením jednoměsíční bezplatné zkušební doby, nemusíš nic platit. Předplatné lze kdykoli zrušit na stránce účtu Adobe nebo přes zákaznickou podporu. Podívej se na aktuální ceny produktů Adobe, které jsou součástí této nabídky. Nabídka není k dispozici pro zákazníky s licencí Education, OEM nebo multilicencí. Podléhá dostupnosti v místě bydliště příjemce. Mohou platit dodatečné smluvní podmínky. PODMÍNKY NEPLATÍ TAM, KDE JSOU ZAKÁZÁNY NEBO OMEZENY ZÁKONEM.
[16] Nabije baterii až na 50 % kapacity do 45 minut, když je systém vypnutý (pomocí příkazu k vypnutí). Doporučujeme používat adaptér HP dodaný s notebookem, nedoporučujeme používat nabíječku baterií s nižší kapacitou. Jakmile je baterie nabita na 50 % kapacity, rychlost nabíjení se vrátí do normálu. Doba nabíjení se může lišit o +/-10 % vzhledem k odchylkám mezi systémy. K dispozici u vybraných produktů HP. Úplný seznam specifikací produktu je na stránce http://store.hp.com.
[17] Skutečná propustnost se může lišit. USB Type-C® a USB-C® jsou ochranné známky společnosti USB Implementers Forum.
Zřeknutí se odpovědnosti pro technické specifikace
25GB úložiště Dropbox zdarma po dobu 12 měsíců od data registrace. Úplné podrobnosti a podmínky používání včetně zásad zrušení najdete na webu služby Dropbox na adrese https://www.dropbox.com/help/space/hp-promotion. Vyžaduje internetové připojení, které není součástí dodávky.
Je vyžadováno připojení k internetu (není součástí dodávky). Aplikace McAfee je v počítači předinstalována a její aktivace vyžaduje účet. Po uplynutí zkušebního období je potřeba využít služby předplatného. Funkce VPN není dostupná v Indii, Číně, Sýrii nebo Severní Koreji. Aplikace McAfee není kompatibilní se systémem Windows 11 v režimu S. Budete muset trvale přepnout z režimu S. Přepnutí z režimu S není zpoplatněno, ale nebude možné jej znovu zapnout.
Životnost baterie se systémem Windows MobileMark 18 se liší v závislosti na různých faktorech, včetně konkrétního modelu, konfigurace, spuštěných aplikací, funkcí, míry využití, bezdrátového připojení a nastavení řízení spotřeby. Maximální kapacita baterie vlivem dlouhodobého používání přirozeně klesá. Více informací naleznete na stránce https://bapco.com/products/mobilemark-2018-v1-5/.
Nabije baterii na kapacitu až 50 % za 45 minut, když je systém vypnutý (pomocí příkazu k vypnutí). Doporučujeme používat adaptér HP dodávaný s notebookem, nedoporučujeme používat nabíječku baterií s nižší kapacitou. Jakmile je baterie nabita na 50 % své kapacity, rychlost nabíjení se vrátí do normálu. Doba nabíjení se může lišit o +/-10 % vzhledem k odchylkám mezi systémy. K dispozici u vybraných produktů HP. Úplný seznam specifikací produktu naleznete na stránce http://store.hp.com.
Vícejádrová technologie byla vyvinuta za účelem zvýšení výkonu určitých softwarových produktů. Výhody plynoucí z používání této technologie nejsou zaručené pro všechny zákazníky nebo softwarové aplikace. Výkon a taktovací frekvence se liší v závislosti na pracovním zatížení aplikací a konfiguracích hardwaru i softwaru. Číslování produktů AMD nemusí odpovídat taktu procesoru.
Výkon taktovací frekvence Max Boost se liší v závislosti na hardwaru, softwaru a celkové konfiguraci systému.
Výdrž baterie byla testována společností HP při nepřetržitém přehrávání videa s rozlišením FHD 1080p (1 920 x 1 080), jasu 150 nitů, hlasitosti systému na 17 %, hlasitosti přehrávače na 100 %, přehrávání v režimu celé obrazovky z místního úložiště, připojených sluchátkách a zapnutém bezdrátovém rozhraní bez navázaného připojení. Skutečná výdrž baterie se liší v závislosti na konfiguraci a maximální kapacita baterie vlivem dlouhodobého používání přirozeně klesá.
Vyžaduje bezdrátový přístupový bod a internetové připojení, které se prodávají samostatně. Dostupnost veřejných bezdrátových přístupových bodů je omezená. Rozhraní Wi-Fi 6 je zpětně kompatibilní s předchozími specifikacemi 802.11.
Rozhraní Wi-Fi 6 (802.11ax) není podporováno v Bělorusku, kde budou nastavení Wi-Fi optimalizována pro místní předepsané požadavky (802.11ac).
Všechny technické údaje týkající se výkonu představují obvyklé technické údaje poskytované výrobci součástí společnosti HP; skutečný výkon zařízení se může lišit.
Poměr aktivní i neaktivní plochy obrazu k aktivní ploše obrazu s rámečkem. Měřeno s víkem kolmo ke stolu.
Po 30 dnech dojde k návratu k základní verzi služby LastPass.
Skutečná provozní doba baterie (Wh) se může od uvedené kapacity lišit. Kapacita baterie přirozeně klesá vlivem doby skladování, času, používání, prostředí, teploty, systémové konfigurace, využívaných aplikací, funkcí, nastavení správy napájení a dalších faktorů.
Vyžaduje aktivaci do 180 dnů od aktivace systému Windows.
Nabídka je k dispozici po celém světě (kromě Číny, zemí pod embargem a dalších zemí, které jsou omezeny příslušným zákonem nebo nařízením) pro nové i stávající předplatitele ve věku nad 18 let. Klikněte na ikonu Adobe v nabídce Start a vyzkoušejte 1měsíční bezplatnou zkušební verzi softwaru Adobe. Software je vázán na toto zařízení a není přenosný. Pokud chcete využívat předplatné s automatickým obnovením, při registraci zadejte způsob platby. Po přidání způsobu platby se bude předplatné automaticky obnovovat podle aktuálního kurzu a data obnovení, dokud službu nezrušíte. Pokud službu zrušíte před skončením jednoměsíční bezplatné zkušební doby, nebudete nic platit. Předplatné lze kdykoli zrušit na stránce účtu Adobe nebo přes zákaznickou podporu. Podívejte se na aktuální ceny produktů Adobe, které jsou součástí této nabídky. Nabídka není k dispozici pro zákazníky s licencí Education, OEM nebo multilicencí. Podléhá dostupnosti v místě bydliště příjemce. Mohou platit dodatečné smluvní podmínky. PODMÍNKY NEPLATÍ TAM, KDE JSOU ZAKÁZÁNY NEBO OMEZENY ZÁKONEM.
Vychází z registrace U.S. EPEAT® podle normy IEEE 1680.1-2018 EPEAT®. Stav EPEAT® se v jednotlivých zemích liší. Další informace jsou k dispozici na adrese www.epeat.net.
Technologie AMD FreeSync™ / FreeSync™ Premium / FreeSync™ / FreeSync™ Replay Premium Pro je k dispozici na displejích s rozlišením FHD nebo vyšším a dalšími požadavky, jako je obnovovací frekvence alespoň 120 Hz, kompenzace nízké snímkové frekvence a HDR pro podporu technologií AMD FreeSync™ Premium/FreeSync™ Premium Pro/FreeSync™ Replay. Vyžaduje grafiku AMD Radeon nebo monitor s podporou procesoru AMD A-Series APU a technologie DisplayPort/HDMI Adaptive-Sync. Podpora technologie FreeSync přes HDMI vyžaduje ovladač AMD 15.11 Crimson (nebo novější). Adaptivní obnovovací frekvence se u jednotlivých monitorů liší. Technologie AMD FreeSync™ / FreeSync™ Premium / FreeSync™ / FreeSync™ Replay Premium Pro vyžaduje grafiku AMD Radeon a displej s certifikací AMD. Podrobnosti jsou k dispozici na www.amd.com/freesync. GD-127 © 2023 Advanced Micro Devices, Inc. Všechna práva vyhrazena. AMD, logo AMD Arrow, Radeon, FreeSync a jejich kombinace jsou ochranné známky společnosti Advanced Micro Devices, Inc.
Hmotnost a rozměry systému se mohou lišit na základě konfigurace a výrobních odchylek.
Podíl plastů pocházejících z oceánů obsažených v jednotlivých komponentech se liší podle produktu.
Klávesy obsahují recyklované plasty od spotřebitelů. Podíl obsahu recyklovaných plastů od spotřebitelů obsažených v jednotlivých komponentech se liší v závislosti na produktu.
Funkce potlačení blikání eliminuje blikání obrazovky pomocí integrace podsvícení nebo osvětlení LED se stmíváním stejnosměrným proudem. Panel OLED využívá stmívání stejnosměrným proudem při hodnotách nad 100 nitů.