location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Victus Gaming Laptop 16-r1956nc Intel® Core™ i7 i7-14700HX 40,9 cm (16.1") Quad HD 32 GB DDR5-SDRAM NVIDIA GeForce RTX 4070 Wi-Fi 6E (802.11ax) FreeDOS Modrá

Značka:
Obvykle ochranná známka výrobce, pod kterou zákazníci firmu znají. Jeden výrobce může vyrábět zboží pod různými značkami. Někteří výrobci licencují své značky dalším firmám.
HP Check ‘HP’ global rank
HP segment:
HP segment
Domácí
Název produktu:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Victus Gaming Laptop 16-r1956nc
Kód produktu:
Unikátní identifikátor produktu, který mu přiřadil jeho výrobce. Více kódů produktu může být přiřazeno k jednomu mateřskému kódu v případě, že jsou jejich specifikace identické. Tím se odstraní nesprávné kódy nebo nepodstatné logistické informace.
AS1L4EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0198701584230 show
Kategorie:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Kvalita datového listu: vytvořen/standardizován Icecatem
Kvalita produktových listů může mít několik úrovní:
načtena jen logistická data: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
vytvořen/standardizován Icecatem: the data-sheet is created or standardized by an Icecat editor.
Počet zhlédnutí produktu: 107
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Poslední aktualizace:: 18 Aug 2024 05:51:30
Datum poslední změny produktového listu v katalogu Icecatu
Bullet Points HP Victus Gaming Laptop 16-r1956nc Intel® Core™ i7 i7-14700HX 40,9 cm (16.1") Quad HD 32 GB DDR5-SDRAM NVIDIA GeForce RTX 4070 Wi-Fi 6E (802.11ax) FreeDOS Modrá
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Core™ i7-14700HX (max. 5,5 GHz s technologií Intel® Turbo Boost, 33 MB mezipaměti L3, 20 jader, 28 vláken)
  • - FreeDOS 3.0
  • - 40,9cm (16,1″) displej QHD
  • - Mobilní grafický procesor NVIDIA® GeForce RTX™ 4070 (8 GB vyhrazené paměti GDDR6)
  • - 32 GB memory; 1 TB SSD storage
Záruka: 2letá (2/2/0) omezená záruka zahrnuje 2letou záruku na díly a práci. Bez oprav u zákazníka. Smluvní podmínky se mohou v jednotlivých zemích lišit. Záruka podléhá určitým omezením a výjimkám. Včetně služby podpory: 3letá služba HP pro notebooky (vyzvednutí a vrácení / 2letá záruka). Smluvní podmínky jsou k dispozici na adrese https://h20195.www2.hp.com/v2/GetPDF.aspx/4AA3-8281CSE & https://www8.hp.com/h20195/v2/getpdf.aspx/4AA5-7123CSE.pdf
Long product name HP Victus Gaming Laptop 16-r1956nc Intel® Core™ i7 i7-14700HX 40,9 cm (16.1") Quad HD 32 GB DDR5-SDRAM NVIDIA GeForce RTX 4070 Wi-Fi 6E (802.11ax) FreeDOS Modrá :
The short editorial description of HP Victus Gaming Laptop 16-r1956nc Intel® Core™ i7 i7-14700HX 40,9 cm (16.1") Quad HD 32 GB DDR5-SDRAM NVIDIA GeForce RTX 4070 Wi-Fi 6E (802.11ax) FreeDOS Modrá

Victus Gaming Laptop 16-r1956nc, FreeDOS 3.0, 16.1", Intel® Core™ i7, 32GB RAM, 1TB SSD, NVIDIA® GeForce RTX™ 4070, QHD, Performance Blue
Více>>>
HP Victus Gaming Laptop 16-r1956nc Intel® Core™ i7 i7-14700HX 40,9 cm (16.1") Quad HD 32 GB DDR5-SDRAM NVIDIA GeForce RTX 4070 Wi-Fi 6E (802.11ax) FreeDOS Modrá:
The official marketing text of HP Victus Gaming Laptop 16-r1956nc Intel® Core™ i7 i7-14700HX 40,9 cm (16.1") Quad HD 32 GB DDR5-SDRAM NVIDIA GeForce RTX 4070 Wi-Fi 6E (802.11ax) FreeDOS Modrá as supplied by the manufacturer

Brána k maximálnímu hernímu výkonu na cestách.
Notebook Victus by HP je stvořen pro špičkové hraní počítačových her. Tento stylový počítač je vybaven procesorem Intel® Core™ 14. generace[1] a moderní grafickou kartou NVIDIA®. Tento notebook má také vylepšené chlazení, zdokonalenou klávesnici a nové funkce pro optimalizaci, které ještě více zvyšují výkon[2].

Short summary description HP Victus Gaming Laptop 16-r1956nc Intel® Core™ i7 i7-14700HX 40,9 cm (16.1") Quad HD 32 GB DDR5-SDRAM NVIDIA GeForce RTX 4070 Wi-Fi 6E (802.11ax) FreeDOS Modrá:
This short summary of the HP Victus Gaming Laptop 16-r1956nc Intel® Core™ i7 i7-14700HX 40,9 cm (16.1") Quad HD 32 GB DDR5-SDRAM NVIDIA GeForce RTX 4070 Wi-Fi 6E (802.11ax) FreeDOS Modrá data-sheet is auto-generated and uses the product title and the first six key specs.

HP Victus Gaming Laptop 16-r1956nc, Intel® Core™ i7, 40,9 cm (16.1"), 2560 x 1440 px, 32 GB, FreeDOS, Modrá

Long summary description HP Victus Gaming Laptop 16-r1956nc Intel® Core™ i7 i7-14700HX 40,9 cm (16.1") Quad HD 32 GB DDR5-SDRAM NVIDIA GeForce RTX 4070 Wi-Fi 6E (802.11ax) FreeDOS Modrá:
This is an auto-generated long summary of HP Victus Gaming Laptop 16-r1956nc Intel® Core™ i7 i7-14700HX 40,9 cm (16.1") Quad HD 32 GB DDR5-SDRAM NVIDIA GeForce RTX 4070 Wi-Fi 6E (802.11ax) FreeDOS Modrá based on the first three specs of the first five spec groups.

HP Victus Gaming Laptop 16-r1956nc. Typ produktu: Laptop, Formát: Plastový obal. Typ procesoru: Intel® Core™ i7, Model procesoru: i7-14700HX. Úhlopříčka displeje: 40,9 cm (16.1"), Typ HD rozlišení: Quad HD, Rozlišení displeje: 2560 x 1440 px. Vnitřní paměť: 32 GB, Typ vnitřní paměti: DDR5-SDRAM. Diskrétní model grafického adaptéru: NVIDIA GeForce RTX 4070. Poskytovaný operační systém: FreeDOS. Barva: Modrá. Hmotnost: 2,33 kg

Nejlepší a nejnovější výkonné komponenty
Nejlepší a nejnovější výkonné komponenty

S procesorem Intel® Core™ 14. generace[1], moderní grafickou kartou NVIDIA™ a pamětí až DDR5 se ti otevřou brány do světa her.

Funkce pro optimalizaci zajišťují ještě lepší výkon
Funkce pro optimalizaci zajišťují ještě lepší výkon

Dosáhni snadno vyššího výkonu díky počítači Victus s funkcemi, které automaticky optimalizují hraní.

Personalizuj si vylepšenou klávesnici
Personalizuj si vylepšenou klávesnici

Victus poprvé nabízí vylepšenou podsvícenou klávesnici a možnost přizpůsobení herního vzhledu.

Udržitelnost na prvním místě
Udržitelnost na prvním místě

Certifikace EPEAT® Gold[3] a ENERGY STAR®.

Hraj bez kompromisů. Pokoř hranice výkonu s procesorem Intel Core.
Hraj bez kompromisů. Pokoř hranice výkonu s procesorem Intel Core.

S optimalizovaným výkonem a novými funkcemi se můžete stát vším, čím chcete být, ve hře i mimo ni. S procesory Intel Core můžete hrát usilovněji a pracovat chytřeji. [4]

Extrémní rychlost

Grafické procesory NVIDIA® GeForce RTX™ řady 40 jsou víc než rychlé. Využívají architekturu NVIDIA Ada Lovelace, která přináší skok ve výkonu i grafice s podporou umělé inteligence. Užívej si realistické virtuální světy díky funkci sledování paprsků a mimořádně vysoké snímkové frekvenci. [5]

Antireflexní displej IPS s rozlišením QHD

Zapomeňte na okolní svět díky technologii IPS s rozlišením QHD. Antireflexní filtr zajistí, že se od displeje bude odrážet méně světla, a vás tak nic nebude rušit v příjemném sledování. [6]

Displej s certifikací Eyesafe®

Displeje s certifikací Eyesafe® splňují požadavky pro tlumení modrého světla TÜV a standardy Eyesafe® pro ochranu očí před škodlivým vyzařováním modrého světla bez zkreslení barev. Chrání tak oči před námahou při dlouhodobé práci.

Displej s minimálními okraji

Vtisknutím větší obrazovky do menšího rámečku se nám podařilo vytvořit revoluční, ultra tenký, prakticky bezrámečkový design s perfektním displejem a nádherným vzhledem.

240Hz displej

Minimalizuj otravné prodlevy a zdvojení obrazu díky 240Hz displeji. [7]

Antireflexní panel
Antireflexní panel

Užívejte si sluníčko a svůj oblíbený obsah s panelem vybaveným antireflexním filtrem. Neodrazivý panel s nízkou úrovní lesku zajistí lepší zobrazení ve venkovním prostředí.

100% sRGB

Zobrazte svou tvorbu v plných barvách na displeji se 100% škálou sRGB a dosáhněte maximálního výběru i přesnosti barev.

Potlačení blikání

S technologií DC Dimming, která umožňuje ovládání jasu úpravou stejnosměrného proudu místo podsvícení, můžeme eliminovat blikání obrazovky a nabídnout tak příjemnější obraz. [8]

Poměr stran 16 : 9

S poměrem stran 16 : 9 si můžeš užívat každý detail hry.

Udržitelný design

I maličkosti mají velký význam. Tento notebook je vyroben z udržitelných materiálů, jako jsou plasty končící v oceánech a recyklované plasty od spotřebitelů. [9]

Klávesy obsahují recyklovaný plast od spotřebitelů

Zaměřili jsme se na udržitelnější design našich klávesnic využitím kláves vyrobených z recyklovaných plastů od spotřebitelů. [10]

HP Fast Charge
HP Fast Charge

Když notebooku dochází energie, nikdo nemá čas na dlouhé nabíjení. Přibližně za 30 minut můžete nabít vypnuté zařízení z 0 na 50 % kapacity. [11]

Bezdrátová karta Wi-Fi 6E (2x2) a Bluetooth® 5.3

Díky bezdrátové kartě Wi-Fi 6E a Bluetooth® 5.3 si můžete vychutnat vyšší rychlost, lepší výkon, větší kapacitu a nižší latence než u předchozích verzí. [12]

HP True Vision FHD

Spolehni se během videochatování na opravdu čistý obraz v rozlišení Full HD, a to i při nízkém osvětlení, a užívej si každou konverzaci jako při osobním setkání. [13]

USB Type-C® s napájením, rozhraním pro displeje a přenosovou rychlostí signálu 5 Gb/s

Napájej zařízení a připoj externí displej pomocí jediného portu USB-C® s přenosovou rychlostí signálu 5 Gb/s. Navíc je oboustranný, takže se nemusíš strachovat, že ho zapojíš opačně.

Úložiště PCIe SSD

Díky až 1TB bleskovému úložišti PCIe SSD spustíte systém během několika sekund.

Zvuk vyladěný společností HyperX

Nech se pohltit dechberoucím zvukem navrženým a vyladěným společností HyperX.

Vzhled
Typ produktu *
Laptop
Barva *
Modrá
Formát *
Plastový obal
Tržní kategorie
Hraní
Originální značka
HP
Obrazovka
Úhlopříčka displeje *
40,9 cm (16.1")
Rozlišení displeje *
2560 x 1440 px
Dotyková obrazovka *
No
Typ HD rozlišení
Quad HD
Typ panelu
IPS
Nativní poměr stran
16:9
Technologie rámečku displeje
Micro-Edge
Jas displeje
300 cd/m²
Úhlopříčka obrazovky (v metrických jednotkách)
40,9 cm
Barevný prostor
sRGB
Barevný gamut
100%
Doba odezvy displeje
3 ms
Maximální rychlost obnovy
240 Hz
Procesor
Výrobce procesoru *
Intel
Typ procesoru *
Intel® Core™ i7
Model procesoru *
i7-14700HX
Počet jader procesoru
20
Počet vláken procesoru
28
Takt procesoru při přetaktování
5,5 GHz
Paměť
Vnitřní paměť *
32 GB
Typ vnitřní paměti
DDR5-SDRAM
Frekvence paměti
5600 MHz
Rozvržení paměti
2 x 16 GB
Dostupné sloty paměti
2
Grafika
Výrobce diskrétních GPU
NVIDIA
Diskrétní model grafického adaptéru *
NVIDIA GeForce RTX 4070
Paměť grafické karty
8 GB
Typ diskrétní grafické paměti
GDDR6
Integrovaný grafický adaptér *
Yes
Fotoaparát
Typ HD přední kamery
Full HD
Počítačová síť
Wi-Fi standard *
Wi-Fi 6E (802.11ax)
Standardy Wi-Fi
Wi-Fi 6E (802.11ax)
Typ antény
2x2
Model řadiče WLAN
Intel Wi-Fi 6E AX211
Výrobce ovladače WLAN
Intel
Připojení na síť Ethernet
Yes
Verze Bluetooth
5.3
Možnosti připojení
Počet portů Ethernetu (RJ-45)
1
Kombinovaný port sluchátek/mikrofonu
Yes
Výkon
Čipset základní desky
Intel HM770
Teplotní senzor
Yes
Klávesnice
Podsvícení klávesnice
Yes
Podsvícená zóna klávesnice
Jednozónové RGB
Klávesnice plné velikosti
Yes
Software
Poskytovaný operační systém *
FreeDOS
Charakteristiky specifické pro danou značku
HP Audio Boost (zesílení zvuku)
Yes
HP Imagepad
Yes
HP segment
Domácí
Baterie
Typ baterie
Lithium-polymerová (LiPo)
Počet článků baterie
4
Kapacita baterie *
70 Wh
Rychlá doba nabíjení (50 %)
30 min
Příkon
Výkon adaptéru
230 W
Bezpečnost
Ochrana heslem
Yes
Hmotnost a rozměry
Šířka
369 mm
Hloubka
259,4 mm
Výška (čelní)
2,29 cm
Výška (zadní)
2,39 cm
Hmotnost *
2,33 kg
Údaje o balení
Šířka balení
69 mm
Hloubka balení
552 mm
Výška balení
345 mm
Hmotnost včetně balení
3,62 kg
Země Distributor
Czech Republic 1 distributor(s)
Disclaimer HP Victus Gaming Laptop 16-r1956nc Intel® Core™ i7 i7-14700HX 40,9 cm (16.1") Quad HD 32 GB DDR5-SDRAM NVIDIA GeForce RTX 4070 Wi-Fi 6E (802.11ax) FreeDOS Modrá:
Disclaimer

[1] Vícejádrová technologie byla vyvinuta za účelem zvýšení výkonu určitých softwarových produktů. Výhody plynoucí z používání této technologie nejsou zaručené pro všechny zákazníky nebo softwarové aplikace. Výkon a taktovací frekvence se liší v závislosti na pracovním zatížení aplikací a konfiguracích hardwaru i softwaru. Číslování, značky a názvy produktů Intel nemusí odpovídat výkonu.
[2] Barvy se mohou v jednotlivých oblastech lišit. Dostupnost lze ověřit v příslušné oblasti nebo zemi.
[3] Vychází z registrace U.S. EPEAT® podle normy IEEE 1680.1-2018 EPEAT®. Stav EPEAT® se v jednotlivých zemích liší. Další informace jsou k dispozici na adrese www.epeat.net.
[4] Intel a Core jsou ochranné známky společnosti Intel Corporation v USA a dalších zemích.
[5] ©2024 NVIDIA Corporation. NVIDIA, logo NVIDIA, GeForce a GeForce RTX jsou ochranné známky nebo registrované ochranné známky společnosti NVIDIA Corporation v USA a dalších zemích. Všechny ostatní ochranné známky a autorská práva jsou majetkem příslušných vlastníků.
[6] QHD zobrazení vyžaduje obsah ve vysokém rozlišení (QHD).
[7] Všechny technické specifikace představují typické parametry získané od výrobců komponent HP; Skutečný výkon se může lišit, může být vyšší nebo nižší.
[8] Funkce potlačení blikání eliminuje blikání obrazovky pomocí integrovaného podsvícení LED s možností ztlumení stejnosměrného proudu.
[9] Podíl plastů končících v oceánech a recyklovaných plastů od spotřebitelů se liší v závislosti na produktu. Podíl recyklovaných plastů vychází z definice uvedené v normě IEEE 1680.1-2018.
[10] Podíl recyklovaných plastů od spotřebitelů obsažených v klávesách se liší v závislosti na produktu.
[11] Nabije baterii až na 50 % kapacity do 30 minut, když je systém vypnutý (pomocí příkazu k vypnutí). Doporučujeme používat adaptér HP dodaný s notebookem, nedoporučujeme používat nabíječku baterií s nižší kapacitou. Jakmile je baterie nabita na 50 % kapacity, rychlost nabíjení se vrátí do normálu. Doba nabíjení se může lišit o +/-10 % vzhledem k odchylkám mezi systémy. K dispozici u vybraných produktů HP. Kompletní seznam specifikací produktu je k dispozici na adrese http://store.hp.com.
[12] Wi-Fi 6E vyžaduje pro práci v 6GHz pásmu směrovač Wi-Fi 6E, který se prodává samostatně. Dostupnost veřejných bezdrátových přístupových bodů je omezená. Wi-Fi 6E je zpětně kompatibilní s předchozími specifikacemi 802.11. K dispozici v zemích, kde je podporováno rozhraní Wi-Fi 6E. Wi-Fi 6E podporuje gigabitovou rychlost při přenosu souborů mezi dvěma zařízeními připojenými ke stejnému směrovači. Vyžaduje bezdrátový směrovač, který se prodává samostatně. Fungování Bluetooth® 5.3 vyžaduje podporu operačního systému Microsoft OS/Chrome OS. Dokud nebude k dispozici podpora operačního systému Microsoft/Chrome OS, Bluetooth® 5.3 bude fungovat jako Bluetooth® 5.2 nebo nižší.
[13] Funkce mohou vyžadovat software nebo další aplikace od jiných výrobců, aby fungovaly popisovaným způsobem.
Zřeknutí se odpovědnosti pro technické specifikace
Nabije baterii až na 50 % kapacity do 30 minut, když je systém vypnutý (pomocí příkazu k vypnutí). Doporučujeme používat adaptér HP dodaný s notebookem, nedoporučujeme používat nabíječku baterií s nižší kapacitou. Jakmile je baterie nabita na 50 % kapacity, rychlost nabíjení se vrátí do normálu. Doba nabíjení se může lišit o +/-10 % vzhledem k odchylkám mezi systémy. K dispozici u vybraných produktů HP. Kompletní seznam specifikací produktu je k dispozici na adrese http://store.hp.com.
Vícejádrová technologie byla vyvinuta za účelem zvýšení výkonu určitých softwarových produktů. Výhody plynoucí z používání této technologie nejsou zaručené pro všechny zákazníky nebo softwarové aplikace. Výkon a taktovací frekvence se liší v závislosti na pracovním zatížení aplikací a konfiguracích hardwaru i softwaru. Číslování, značky a názvy produktů Intel nemusí odpovídat výkonu.
Výkon technologie Intel® Turbo Boost se liší v závislosti na hardwaru, softwaru a celkové konfiguraci systému. Více informací naleznete na stránce http://www.intel.com/technology/turboboost/.
Wi-Fi 6E podporuje gigabitovou rychlost při přenosu souborů mezi dvěma zařízeními připojenými ke stejnému směrovači. Vyžaduje bezdrátový směrovač, který se prodává samostatně.
Rozhraní Wi-Fi 6E k fungování v 6GHz pásmu vyžaduje směrovač s podporou Wi-Fi 6E, který se prodává samostatně. Dostupnost veřejných bezdrátových přístupových bodů je omezená. Rozhraní Wi-Fi 6E je zpětně kompatibilní s předchozími specifikacemi 802.11. K dispozici v zemích, kde je podporováno rozhraní 6 GHz.
Všechny technické údaje týkající se výkonu představují obvyklé technické údaje poskytované výrobci součástí společnosti HP; skutečný výkon zařízení se může lišit.
Poměr aktivní i neaktivní plochy obrazu k aktivní ploše obrazu s rámečkem. Měřeno s víkem kolmo ke stolu.
Nejlepších výsledků s režimem HP Sleep and Charge lze dosáhnout pomocí standardního kabelu s protokolem nabíjení USB nebo kabelovým adaptérem s externím zařízením.
TUV Low Blue Light je kvalita testu shody displeje se specifikacemi. Podrobnosti jsou k dispozici na adrese https://www.certipedia.com/?locale=en#search.
Skutečná provozní doba baterie (Wh) se může od uvedené kapacity lišit. Kapacita baterie přirozeně klesá vlivem doby skladování, času, používání, prostředí, teploty, systémové konfigurace, využívaných aplikací, funkcí, nastavení správy napájení a dalších faktorů.
Eyesafe® Display pro tlumení modrého světla představuje kvalitu specifikací pro testování souladu displejů s normami. Podrobnosti jsou k dispozici na adrese https://eyesafe.com.
Hmotnost a rozměry systému se mohou lišit na základě konfigurace a výrobních odchylek.
Podíl plastů pocházejících z oceánů obsažených v jednotlivých komponentech se liší podle produktu.
Komponenty klávesnice obsahují recyklovaný plast pocházející od spotřebitelů. Podíl recyklovaných plastů od spotřebitelů obsažených v každé komponentě se liší v závislosti na produktu.
Optimálního výkonu a nabíjení baterie při hraní i vykreslování dosáhneš využitím napájecího adaptéru dodaného s počítačem. Při lehkém zatížení lze použít 100W/20V adaptér Type-C nebo powerbanku. Nabíjení s vypnutým systémem je podporováno pouze s 20V adaptérem Type-C nebo powerbankou.
Funkce potlačení blikání eliminuje blikání obrazovky pomocí integrace podsvícení nebo osvětlení LED se stmíváním stejnosměrným proudem. Panel OLED využívá stmívání stejnosměrným proudem při hodnotách nad 100 nitů.
Provoz Bluetooth® 5.3 vyžaduje podporu operačního systému Microsoft/Chrome. Pokud operační systém Microsoft/Chrome tuto technologii nepodporuje, Bluetooth® 5.3 bude fungovat jako Bluetooth® 5.2 nebo nižší verze.