location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OMEN 17-db0002nc AMD Ryzen™ 7 8845HS Laptop 43,9 cm (17.3") Quad HD 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4070 Wi-Fi 6E (802.11ax) Windows 11 Home Černá

Značka:
Obvykle ochranná známka výrobce, pod kterou zákazníci firmu znají. Jeden výrobce může vyrábět zboží pod různými značkami. Někteří výrobci licencují své značky dalším firmám.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OMEN
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
17
HP segment:
HP segment
Domácí
Název produktu:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
17-db0002nc
Kód produktu:
Unikátní identifikátor produktu, který mu přiřadil jeho výrobce. Více kódů produktu může být přiřazeno k jednomu mateřskému kódu v případě, že jsou jejich specifikace identické. Tím se odstraní nesprávné kódy nebo nepodstatné logistické informace.
A85ZHEA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0198415762283 show
Kategorie:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Kvalita datového listu: vytvořen/standardizován Icecatem
Kvalita produktových listů může mít několik úrovní:
načtena jen logistická data: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
vytvořen/standardizován Icecatem: the data-sheet is created or standardized by an Icecat editor.
Počet zhlédnutí produktu: 473
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Poslední aktualizace:: 05 Oct 2024 01:46:18
Datum poslední změny produktového listu v katalogu Icecatu
Product Brochure/Datasheet (3.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP OMEN 17-db0002nc AMD Ryzen™ 7 8845HS Laptop 43,9 cm (17.3") Quad HD 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4070 Wi-Fi 6E (802.11ax) Windows 11 Home Černá
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - AMD Ryzen™ 7 8845HS (max. zvýšený takt 5,1 GHz, 16 MB mezipaměti L3, 8 jader, 16 vláken)
  • - Windows 11 Home
  • - 43,9cm (17,3″) displej QHD
  • - Mobilní grafický procesor NVIDIA® GeForce RTX™ 4070 (8 GB vyhrazené paměti GDDR6)
  • - 32 GB memory; 1 TB SSD storage
Záruka: 2letá (2/2/0) omezená záruka zahrnuje 2letou záruku na díly a práci. Bez oprav u zákazníka. Smluvní podmínky se mohou v jednotlivých zemích lišit. Záruka podléhá určitým omezením a výjimkám.
Long product name HP OMEN 17-db0002nc AMD Ryzen™ 7 8845HS Laptop 43,9 cm (17.3") Quad HD 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4070 Wi-Fi 6E (802.11ax) Windows 11 Home Černá :
The short editorial description of HP OMEN 17-db0002nc AMD Ryzen™ 7 8845HS Laptop 43,9 cm (17.3") Quad HD 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4070 Wi-Fi 6E (802.11ax) Windows 11 Home Černá

OMEN Gaming Laptop 17-db0002nc, Windows 11 Home, 17.3", AMD Ryzen™ 7, 32GB RAM, 1TB SSD, NVIDIA® GeForce RTX™ 4070, QHD, Temně černá
Více>>>
HP OMEN 17-db0002nc AMD Ryzen™ 7 8845HS Laptop 43,9 cm (17.3") Quad HD 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4070 Wi-Fi 6E (802.11ax) Windows 11 Home Černá:
The official marketing text of HP OMEN 17-db0002nc AMD Ryzen™ 7 8845HS Laptop 43,9 cm (17.3") Quad HD 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4070 Wi-Fi 6E (802.11ax) Windows 11 Home Černá as supplied by the manufacturer

Vše, co potřebujete, nic, co byste nepotřebovali
U nového OMEN 17 jsme neztráceli čas tím, že bychom ho zatěžovali funkcemi, které nikdy nevyužijete. Naopak, s působivým 17″ IPS displejem se 100% sRGB, novými procesory AMD Ryzen™ 8000[1] s vylepšenou umělou inteligencí a grafickými procesory NVIDIA® RTX™ řady 40, stejně jako s 1zónovou RGB numerickou klávesnicí, je to vše, co potřebujete pro skvělé hraní, a neobsahuje nic, co nepotřebujete.

Short summary description HP OMEN 17-db0002nc AMD Ryzen™ 7 8845HS Laptop 43,9 cm (17.3") Quad HD 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4070 Wi-Fi 6E (802.11ax) Windows 11 Home Černá:
This short summary of the HP OMEN 17-db0002nc AMD Ryzen™ 7 8845HS Laptop 43,9 cm (17.3") Quad HD 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4070 Wi-Fi 6E (802.11ax) Windows 11 Home Černá data-sheet is auto-generated and uses the product title and the first six key specs.

HP OMEN 17-db0002nc, AMD Ryzen™ 7, 43,9 cm (17.3"), 2560 x 1440 px, 32 GB, 1 TB, Windows 11 Home

Long summary description HP OMEN 17-db0002nc AMD Ryzen™ 7 8845HS Laptop 43,9 cm (17.3") Quad HD 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4070 Wi-Fi 6E (802.11ax) Windows 11 Home Černá:
This is an auto-generated long summary of HP OMEN 17-db0002nc AMD Ryzen™ 7 8845HS Laptop 43,9 cm (17.3") Quad HD 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4070 Wi-Fi 6E (802.11ax) Windows 11 Home Černá based on the first three specs of the first five spec groups.

HP OMEN 17-db0002nc. Typ produktu: Laptop, Formát: Plastový obal. Typ procesoru: AMD Ryzen™ 7, Model procesoru: 8845HS. Úhlopříčka displeje: 43,9 cm (17.3"), Typ HD rozlišení: Quad HD, Rozlišení displeje: 2560 x 1440 px. Vnitřní paměť: 32 GB, Typ vnitřní paměti: DDR5-SDRAM. Celková kapacita úložiště: 1 TB, Ukládací médium: SSD. Model grafického adaptéru na kartě: AMD Radeon Graphics, Diskrétní model grafického adaptéru: NVIDIA GeForce RTX 4070. Poskytovaný operační systém: Windows 11 Home. Barva: Černá

Displej, se kterým se ponoříte do hry
Displej, se kterým se ponoříte do hry

S působivým 17″ IPS displejem s VRR a 100% sRGB představuje vše, co potřebujete.[2]

Výkon umělé inteligence nové generace
Výkon umělé inteligence nové generace

Budoucnost hraní je tady s novými procesory AMD Ryzen™ řady 8000[1] s umělou inteligencí a grafickými procesory NVIDIA® RTX™ řady 40.

Stvořen pro hraní her, připraven na všechno
Stvořen pro hraní her, připraven na všechno

Nový OMEN 17 je díky 1zónové numerické klávesnici RGB a kameře FHD připraven na všechno.[3]

Jsme v tom společně
Jsme v tom společně

Pomáháme díky recyklovaným materiálům a certifikaci EPEAT® Gold s certifikacemi Climate+[4] a ENERGY STAR®.

USB Type-A s přenosovou rychlostí signálu 5 Gb/s

Zapoj externí úložiště pomocí portu USB Type-A s přenosovou rychlostí signálu 5 Gb/s.

Nový úhel pohledu
Nový úhel pohledu

Windows 11 je místem, kde můžete přemýšlet, vyjadřovat se a tvořit přirozeným způsobem. Nabízí přepracovanou nabídku Start, nové způsoby spojení s oblíbenými lidmi, zprávy, hry a další obsah. [5]

Procesor AMD Ryzen™ 7

Seznamte se s neporazitelnou bestií s 8 jádry, 16 vlákny a 20 MB mezipaměti. Nový design a ultraefektivní konstrukce pokoří bez problémů i ty nejnáročnější hry. [1]

Extrémní rychlost

Grafické procesory NVIDIA® GeForce RTX™ řady 40 jsou víc než rychlé. Využívají architekturu NVIDIA Ada Lovelace, která přináší skok ve výkonu i grafice s podporou umělé inteligence. Užívej si realistické virtuální světy díky funkci sledování paprsků a mimořádně vysoké snímkové frekvenci. [6]

Technologie AMD FreeSync™

Rozdíl uvidíš a pocítíš v podobě plynulého hraní s okamžitou odezvou. Technologie AMD FreeSync™ synchronizuje obnovovací frekvenci s grafickým procesorem, takže zasekávání, prodlevy a trhání obrazu budou minulostí. [7]

Variabilní obnovovací frekvence

Získej maximální výkon pro svá kreativní díla bez snížení výdrže baterie. Technologie VRR umožňuje počítači dynamicky upravovat obnovovací frekvenci podle snímkové rychlosti prohlíženého obsahu.

Displej s certifikací Eyesafe®

Displeje s certifikací Eyesafe® splňují požadavky pro tlumení modrého světla TÜV a standardy Eyesafe® pro ochranu očí před škodlivým vyzařováním modrého světla bez zkreslení barev. Chrání tak oči před námahou při dlouhodobé práci.

Antireflexní panel
Antireflexní panel

Užívejte si sluníčko a svůj oblíbený obsah s panelem vybaveným antireflexním filtrem. Neodrazivý panel s nízkou úrovní lesku zajistí lepší zobrazení ve venkovním prostředí.

Potlačení blikání

S technologií DC Dimming, která umožňuje ovládání jasu úpravou stejnosměrného proudu místo podsvícení, můžeme eliminovat blikání obrazovky a nabídnout tak příjemnější obraz. [8]

Poměr stran 16 : 9

S poměrem stran 16 : 9 si můžeš užívat každý detail hry.

100% sRGB

Zobrazte svou tvorbu v plných barvách na displeji se 100% škálou sRGB a dosáhněte maximálního výběru i přesnosti barev.

Plasty pocházející z oceánů

Notebook byl vyroben s ohledem na životní prostředí. Obsahuje proto udržitelné materiály, jako jsou plasty končící v oceánech, které se nachází v bedně reproduktoru. [9]

Klávesy obsahují recyklovaný plast od spotřebitelů

Zaměřili jsme se na udržitelnější design našich klávesnic využitím kláves vyrobených z recyklovaných plastů od spotřebitelů. [10]

ENERGY STAR®
ENERGY STAR®

Tento produkt splňuje kritéria, která pro získání certifikace ENERGY STAR vyžaduje efektivní provoz počítačů. [11]

HP Fast Charge

Když notebooku dochází energie, nikdo nemá čas na dlouhé nabíjení. Přibližně za 30 minut můžete nabít vypnuté zařízení z 0 na 50 % kapacity. [12]

Bezproblémové připojení

Kombinace rozhraní Wi-Fi 6E (2x2) a Bluetooth® 5.3 poskytuje bezproblémové bezdrátové připojení. [13]

HP True Vision FHD

Spolehni se během videochatování na opravdu čistý obraz v rozlišení Full HD, a to i při nízkém osvětlení, a užívej si každou konverzaci jako při osobním setkání.

McAfee® LiveSafe™

Včetně bezplatného 12měsíčního předplatného služby McAfee® LiveSafe™. Služba McAfee® LiveSafe™ obohatí tvůj digitální život a ochrání data, osobní údaje a veškerá zařízení, navíc poskytuje maximálně spolehlivé připojení.

Vzhled
Název barvy
Grafitově černá, černé chromové logo
Typ produktu *
Laptop
Barva *
Černá
Formát *
Plastový obal
Tržní kategorie
Hraní
Rok uvedení na trh
2024
Design výrobků
Lakovaný povrch
Originální značka
HP
Obrazovka
Úhlopříčka displeje *
43,9 cm (17.3")
Rozlišení displeje *
2560 x 1440 px
Dotyková obrazovka *
No
Typ HD rozlišení
Quad HD
Typ panelu
IPS
Nativní poměr stran
16:9
Technologie rámečku displeje
Micro-Edge
Jas displeje
300 cd/m²
Úhlopříčka obrazovky (v metrických jednotkách)
43,9 cm
Barevný prostor
sRGB
Barevný gamut
100%
Doba odezvy displeje
3 ms
Maximální rychlost obnovy
240 Hz
Procesor
Výrobce procesoru *
AMD
Typ procesoru *
AMD Ryzen™ 7
Model procesoru *
8845HS
Počet jader procesoru
8
Počet vláken procesoru
16
Takt procesoru při přetaktování
5,1 GHz
Vyrovnávací paměť procesoru
16 MB
Typ paměti cache procesoru
L3
Paměť
Vnitřní paměť *
32 GB
Typ vnitřní paměti
DDR5-SDRAM
Frekvence paměti
5600 MHz
Formát paměti
SO-DIMM
Rozvržení paměti
2 x 16 GB
Dostupné sloty paměti
2
Úložná média
Celková kapacita úložiště *
1 TB
Ukládací médium *
SSD
Celková kapacita SSD
1 TB
Počet instalovaných SSD
1
Kapacita disku SSD
1 TB
Rozhraní pro disky SSD
PCI Express
NVMe
Yes
Formát SSD
M.2
Typ optické jednotky *
No
Grafika
Výrobce diskrétních GPU
NVIDIA
Diskrétní model grafického adaptéru *
NVIDIA GeForce RTX 4070
Paměť grafické karty
8 GB
Typ diskrétní grafické paměti
GDDR6
Integrovaný grafický adaptér *
Yes
Výrobce integrovaného GPU
AMD
Diskrétní grafický adaptér *
Yes
Produktová řada integrovaného grafického adaptéru
AMD Radeon Graphics
Model grafického adaptéru na kartě *
AMD Radeon Graphics
Zvuk
Počet zabudovaných reproduktorů
2
Zabudovaný mikrofon
Yes
Fotoaparát
Přední kamera
Yes
Typ HD přední kamery
Full HD
Počítačová síť
Wi-Fi standard *
Wi-Fi 6E (802.11ax)
Standardy Wi-Fi
Wi-Fi 6E (802.11ax)
Mobilní síťové připojení *
No
Typ antény
2x2
Model řadiče WLAN
MediaTek MT7922
Počítačová síť
Výrobce ovladače WLAN
MediaTek
Připojení na síť Ethernet
Yes
Bluetooth
Yes
Verze Bluetooth
5.3
Možnosti připojení
Počet portů USB 3.2 (3.1 1. generace) Typ A *
1
Počet portů USB 3.2 Gen 1 (3.1 Gen 1) Typ C *
1
Počet portů USB 3.2 (3.1 2. generace) Typ A
2
Počet portů USB 3.2 (3.1 generace 2) typu C
1
Počet portů Ethernetu (RJ-45)
1
Počet HDMI portů *
1
Verze HDMI
2.1
Kombinovaný port sluchátek/mikrofonu
Yes
Alternativní režim portu USB typu C na DisplayPort
Yes
USB Power Delivery
Yes
USB Sleep-and-Charge
Yes
Porty USB Sleep-and-Charge
2
Výkon
Čipset základní desky
AMD SoC
Teplotní senzor
Yes
Klávesnice
Polohovací zařízení
Touchpad
Numerické klávesy *
Yes
Podsvícení klávesnice
Yes
Podsvícená zóna klávesnice
Jednozónové RGB
Klávesnice plné velikosti
Yes
Název barvy klávesnice
Temně černá
Software
Předinstalovaný software
Copilot ve Windows s klávesou Copilot, 1měsíční zkušební verze pro nové zákazníky Microsoft 365, McAfee Online Protection (1leté předplatné), Bezplatná zkušební verze Adobe na 1 měsíc; Bezplatná zkušební verze služby Xbox Game Pass na 1 měsíc
Software na vyzkoušení
25GB úložiště Dropbox po dobu 12 měsíců
Poskytovaný operační systém *
Windows 11 Home
Charakteristiky specifické pro danou značku
HP Audio Boost (zesílení zvuku)
Yes
HP Imagepad
Yes
HP Security tools (bezpečnostní nástroje)
Krytka kamery pro ochranu soukromí; Podpora modulu TPM (Firmware – Trusted Platform Module)
Poskytnutý HP software
HP Support Assistant; HP Connection Optimizer; OMEN Gaming Hub; myHP
HP segment
Domácí
HP GTIN (EAN/UPC)
198415762283
Baterie
Typ baterie
Lithium-polymerová (LiPo)
Počet článků baterie
6
Kapacita baterie *
83 Wh
Výdrž baterie (max.)
6,75 h
Výdrž baterie při přehrávání videa
9,75 h
Rychlé nabíjení
Yes
Rychlá doba nabíjení (50 %)
30 min
Příkon
Výkon adaptéru
230 W
Vstupní frekvence adaptéru
50 - 60 Hz
Vstupní napětí adaptéru
100 - 240 V
Bezpečnost
Ochrana heslem
Yes
Udržitelnost
Osvědčení o udržitelnosti
ENERGY STAR
Udržitelné technologie a materiály
Šasi reproduktorů a rámeček z plastů končících v oceánech; Klávesy a nůžkový mechanismus obsahují recyklovaný plast od spotřebitelů
Hmotnost a rozměry
Šířka
397,5 mm
Hloubka
277,9 mm
Výška (čelní)
2,75 cm
Výška (zadní)
3 cm
Hmotnost (režim tabletu)
2,95 kg
Hmotnost *
2,95 kg
Údaje o balení
Šířka balení
94 mm
Hloubka balení
461 mm
Výška balení
332 mm
Hmotnost včetně balení
4,64 kg
Země Distributor
Czech Republic 1 distributor(s)
United Kingdom 1 distributor(s)
Prohlášení o vyloučení odpovědnosti HP OMEN 17-db0002nc AMD Ryzen™ 7 8845HS Laptop 43,9 cm (17.3") Quad HD 32 GB DDR5-SDRAM 1 TB SSD NVIDIA GeForce RTX 4070 Wi-Fi 6E (802.11ax) Windows 11 Home Černá:
Prohlášení o vyloučení odpovědnosti

[1] Vícejádrová technologie byla vyvinuta za účelem zvýšení výkonu určitých softwarových produktů. Výhody plynoucí z používání této technologie nejsou zaručené pro všechny zákazníky nebo softwarové aplikace. Výkon a taktovací frekvence se liší v závislosti na pracovním zatížení aplikací a na konfiguraci hardwaru a softwaru. Číselné hodnoty produktů AMD nemusí odpovídat taktu procesoru. Vyžaduje internetové připojení, které není součástí dodávky.
[2] Všechny technické údaje týkající se výkonu představují obvyklé technické údaje poskytované výrobci součástí společnosti HP; skutečný výkon zařízení se může lišit.
[3] Rozlišení kamery se vztahuje k aktivním pixelům obrazového snímače. Skutečné pixely obrázku a poměr stran závisí na vybrané aplikaci.
[4] Informace o stavu a úrovních registrace v jednotlivých zemích jsou k dispozici na stránce www.epeat.net.
[5] Některé funkce nejsou dostupné ve všech edicích nebo verzích systému Windows. Aby mohla být funkčnost systému Windows plně využita, systémy mohou vyžadovat instalaci vylepšeného nebo dodatečně zakoupeného hardwaru, ovladačů, softwaru nebo aktualizaci systému BIOS. Systém Windows se aktualizuje a spouští automaticky. Vyžaduje vysokorychlostní internet a účet Microsoft. Mohou být účtovány poplatky za internetové připojení a mohou existovat další požadavky pro aktualizace. Viz http://www.windows.com.
[6] ©2024 NVIDIA Corporation. NVIDIA, logo NVIDIA, GeForce a GeForce RTX jsou ochranné známky nebo registrované ochranné známky společnosti NVIDIA Corporation v USA a dalších zemích. Všechny ostatní ochranné známky a autorská práva jsou majetkem příslušných vlastníků.
[7] Technologie FreeSync™ je k dispozici pouze při připojení pomocí portu DisplayPort nebo HDMI. FreeSync™ je technologie AMD dostupná u displejů s rozlišením FHD nebo QHD, která byla navržena pro potlačení zasekávání a trhání obrazu při hraní her a prohlížení videí. Využívá vzájemné sladění obnovovací frekvence mezi displejem a grafickou kartou. Vyžaduje monitor, grafiku AMD Radeon™ nebo procesor AMD A-Series APU s podporou technologie DisplayPort™ Adaptive-Sync. Vyžaduje ovladač AMD Catalyst™ 15.2 Beta (nebo novější). Adaptivní obnovovací frekvence se u jednotlivých displejů liší.
[8] Funkce potlačení blikání eliminuje blikání obrazovky pomocí integrovaného podsvícení LED s možností ztlumení stejnosměrného proudu.
[9] Podíl plastů končících v oceánech obsažených v jednotlivých komponentech se liší v závislosti na produktu.
[10] Podíl recyklovaných plastů od spotřebitelů obsažených v klávesách se liší v závislosti na produktu.
[11] Vychází z registrace U.S. EPEAT® podle normy IEEE 1680.1-2018 EPEAT®. Stav EPEAT® se v jednotlivých zemích liší. Další informace jsou k dispozici na adrese www.epeat.net.
[12] Nabije baterii až na 50 % kapacity do 30 minut, když je systém vypnutý (pomocí příkazu k vypnutí). Doporučujeme používat adaptér HP dodaný s notebookem, nedoporučujeme používat nabíječku baterií s nižší kapacitou. Jakmile je baterie nabita na 50 % kapacity, rychlost nabíjení se vrátí do normálu. Doba nabíjení se může lišit o +/-10 % vzhledem k odchylkám mezi systémy. K dispozici u vybraných produktů HP. Kompletní seznam specifikací produktu je k dispozici na adrese http://store.hp.com.
[13] Vyžaduje bezdrátový přístupový bod a služby internetového připojení, které se prodávají samostatně. Dostupnost veřejných bezdrátových přístupových bodů je omezená. Wi-Fi 6 je zpětně kompatibilní s předchozími specifikacemi 802.11. Wi-Fi 6E podporuje gigabitovou rychlost při přenosu souborů mezi dvěma zařízeními připojenými ke stejnému směrovači. Vyžaduje bezdrátový směrovač, který se prodává samostatně a podporuje 80MHz a vyšší kanály. Rozhraní Wi-Fi 6 (802.11ax) není podporováno v Bělorusku, kde budou nastavení Wi-Fi optimalizována pro místní předepsané požadavky (802.11ac).
Zřeknutí se odpovědnosti pro technické specifikace
25GB úložiště Dropbox zdarma po dobu 12 měsíců od data registrace. Úplné podrobnosti a podmínky používání včetně zásad zrušení najdete na webu služby Dropbox na adrese https://www.dropbox.com/help/space/hp-promotion. Vyžaduje internetové připojení, které není součástí dodávky.
Je vyžadováno připojení k internetu (není součástí dodávky). Aplikace McAfee je v počítači předinstalována a její aktivace vyžaduje účet. Po uplynutí zkušebního období je potřeba využít služby předplatného. Funkce VPN není dostupná v Indii, Číně, Sýrii nebo Severní Koreji. Aplikace McAfee není kompatibilní se systémem Windows 11 v režimu S. Budete muset trvale přepnout z režimu S. Přepnutí z režimu S není zpoplatněno, ale nebude možné jej znovu zapnout.
Výdrž baterie podle testu MobileMark 25 se liší v závislosti na různých faktorech, včetně konkrétního modelu, konfigurace, spuštěných aplikací, funkcí, míry využití, bezdrátového připojení a nastavení řízení spotřeby. Maximální kapacita baterie vlivem dlouhodobého používání přirozeně klesá. Další podrobnosti jsou k dispozici na adrese https://bapco.com/products/mobilemark-25/.
Nabije baterii až na 50 % kapacity do 30 minut, když je systém vypnutý (pomocí příkazu k vypnutí). Doporučujeme používat adaptér HP dodaný s notebookem, nedoporučujeme používat nabíječku baterií s nižší kapacitou. Jakmile je baterie nabita na 50 % kapacity, rychlost nabíjení se vrátí do normálu. Doba nabíjení se může lišit o +/-10 % vzhledem k odchylkám mezi systémy. K dispozici u vybraných produktů HP. Kompletní seznam specifikací produktu je k dispozici na adrese http://store.hp.com.
Vícejádrová technologie byla vyvinuta za účelem zvýšení výkonu určitých softwarových produktů. Výhody plynoucí z používání této technologie nejsou zaručené pro všechny zákazníky nebo softwarové aplikace. Výkon a taktovací frekvence se liší v závislosti na pracovním zatížení aplikací a konfiguracích hardwaru i softwaru. Číslování produktů AMD nemusí odpovídat taktu procesoru.
Výkon taktovací frekvence Max Boost se liší v závislosti na hardwaru, softwaru a celkové konfiguraci systému.
Výdrž baterie byla testována společností HP při nepřetržitém přehrávání FHD videa, rozlišení 1 080 p (1 920 × 1 080), jasu displeje 150 nitů, hlasitosti audio systému nastavené na výchozí hodnotu 17 %, hlasitosti audio přehrávače nastavené na 100 %, přehrávání v režimu celé obrazovky z místního úložiště, připojených sluchátkách nebo reproduktoru (pokud není k dispozici zvukový konektor) a zapnutém bezdrátovém připojení bez navázaného připojení. Skutečná výdrž baterie se liší v závislosti na konfiguraci a maximální kapacita baterie vlivem dlouhodobého používání přirozeně klesá.
Rozhraní Wi-Fi 6E k fungování v 6GHz pásmu vyžaduje směrovač s podporou Wi-Fi 6E, který se prodává samostatně. Dostupnost veřejných bezdrátových přístupových bodů je omezená. Rozhraní Wi-Fi 6E je zpětně kompatibilní s předchozími specifikacemi 802.11. K dispozici v zemích, kde je podporováno rozhraní 6 GHz.
Všechny technické údaje týkající se výkonu představují obvyklé technické údaje poskytované výrobci součástí společnosti HP; skutečný výkon zařízení se může lišit.
Poměr aktivní i neaktivní plochy obrazu k aktivní ploše obrazu s rámečkem. Měřeno s víkem kolmo ke stolu.
Nejlepších výsledků s režimem HP Sleep and Charge lze dosáhnout pomocí standardního kabelu s protokolem nabíjení USB nebo kabelovým adaptérem s externím zařízením.
TUV Low Blue Light je kvalita testu shody displeje se specifikacemi. Podrobnosti jsou k dispozici na adrese https://www.certipedia.com/?locale=en#search.
Skutečná provozní doba baterie (Wh) se může od uvedené kapacity lišit. Kapacita baterie přirozeně klesá vlivem doby skladování, času, používání, prostředí, teploty, systémové konfigurace, využívaných aplikací, funkcí, nastavení správy napájení a dalších faktorů.
Vyžaduje aktivaci do 180 dnů od aktivace systému Windows.
Nabídka je k dispozici po celém světě (kromě Číny, zemí pod embargem a dalších zemí, které jsou omezeny příslušným zákonem nebo nařízením) pro nové i stávající předplatitele ve věku nad 18 let. Klikněte na ikonu Adobe v nabídce Start a vyzkoušejte 1měsíční bezplatnou zkušební verzi softwaru Adobe. Software je vázán na toto zařízení a není přenosný. Pokud chcete využívat předplatné s automatickým obnovením, při registraci zadejte způsob platby. Po přidání způsobu platby se bude předplatné automaticky obnovovat podle aktuálního kurzu a data obnovení, dokud službu nezrušíte. Pokud službu zrušíte před skončením jednoměsíční bezplatné zkušební doby, nebudete nic platit. Předplatné lze kdykoli zrušit na stránce účtu Adobe nebo přes zákaznickou podporu. Podívejte se na aktuální ceny produktů Adobe, které jsou součástí této nabídky. Nabídka není k dispozici pro zákazníky s licencí Education, OEM nebo multilicencí. Podléhá dostupnosti v místě bydliště příjemce. Mohou platit dodatečné smluvní podmínky. PODMÍNKY NEPLATÍ TAM, KDE JSOU ZAKÁZÁNY NEBO OMEZENY ZÁKONEM.
Eyesafe® Display pro tlumení modrého světla představuje kvalitu specifikací pro testování souladu displejů s normami. Podrobnosti jsou k dispozici na adrese https://eyesafe.com.
Technologie FreeSync™ je k dispozici pouze při připojení pomocí portu DisplayPort nebo HDMI. FreeSync je technologie AMD dostupná u displejů s rozlišením FHD nebo QHD, která byla navržena pro potlačení zasekávání a trhání obrazu při hraní her a prohlížení videí. Využívá vzájemné sladění obnovovací frekvence mezi displejem a grafickou kartou. Vyžaduje monitor, grafiku AMD Radeon™ nebo procesor AMD A-Series APU s podporou technologie DisplayPort™ Adaptive-Sync. Vyžaduje ovladač AMD Catalyst™ 15.2 Beta (nebo novější). Adaptivní obnovovací frekvence se u jednotlivých displejů liší.
Hmotnost a rozměry systému se mohou lišit na základě konfigurace a výrobních odchylek.
Podíl plastů pocházejících z oceánů obsažených v jednotlivých komponentech se liší podle produktu.
Komponenty klávesnice obsahují recyklovaný plast pocházející od spotřebitelů. Podíl recyklovaných plastů od spotřebitelů obsažených v každé komponentě se liší v závislosti na produktu.
Optimálního výkonu a nabíjení baterie při hraní i vykreslování dosáhneš využitím napájecího adaptéru dodaného s počítačem. Při lehkém zatížení lze použít 100W/20V adaptér Type-C nebo powerbanku. Nabíjení s vypnutým systémem je podporováno pouze s 20V adaptérem Type-C nebo powerbankou.
Xbox Game Pass se prodává samostatně. Vyžaduje platební kartu. Pokud službu nezrušíte, bude po skončení propagační doby naúčtována běžná sazba za členství. Platí smluvní podmínky, výjimky a limity streamování. Xbox Cloud Gaming (Beta): vybraná zařízení a oblasti. Po uplynutí lhůty je pro hraní her a online multiplayer zapotřebí aktivní členství. Katalog her se liší v závislosti na čase, oblasti a zařízení. DLC se prodávají samostatně. Když bude některá hra odebrána z katalogu nebo skončí členství, je třeba hru koupit samostatně, jinak nebude DLC k dispozici. Pokud jste členem služby Xbox Live Gold nebo Game Pass pro konzole či počítač, všechny zbývající dny členství se pomocí přepočítacího koeficientu převedou na službu Ultimate. Budoucí uplatnění kódů také podléhají přepočítacímu koeficientu. Všechny převody na službu Ultimate jsou konečné. Podrobnosti a systémové požadavky jsou k dispozici na adrese www.xbox.com/gamepass. Nabídka platí na všech trzích pro Xbox Game Pass kromě Ruska. Digital Direct: Digitální obsah bude během nastavení doručen přímo do zařízení; nejsou nutné žádné kódy.
Funkce potlačení blikání eliminuje blikání obrazovky pomocí integrace podsvícení nebo osvětlení LED se stmíváním stejnosměrným proudem. Panel OLED využívá stmívání stejnosměrným proudem při hodnotách nad 100 nitů.
Provoz Bluetooth® 5.3 vyžaduje podporu operačního systému Microsoft/Chrome. Pokud operační systém Microsoft/Chrome tuto technologii nepodporuje, Bluetooth® 5.3 bude fungovat jako Bluetooth® 5.2 nebo nižší verze.