location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OmniBook X 14-fe0004nn Qualcomm Snapdragon X1E-78-100 Laptop 35,6 cm (14") Dotyková obrazovka 2.2K 16 GB LPDDR5x-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Stříbrná

Značka:
Obvykle ochranná známka výrobce, pod kterou zákazníci firmu znají. Jeden výrobce může vyrábět zboží pod různými značkami. Někteří výrobci licencují své značky dalším firmám.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OmniBook X
HP segment:
HP segment
Domácí
Název produktu:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
14-fe0004nn
Kód produktu:
Unikátní identifikátor produktu, který mu přiřadil jeho výrobce. Více kódů produktu může být přiřazeno k jednomu mateřskému kódu v případě, že jsou jejich specifikace identické. Tím se odstraní nesprávné kódy nebo nepodstatné logistické informace.
A48TVEA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0198415272065 show
Kategorie:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Kvalita datového listu: vytvořen/standardizován Icecatem
Kvalita produktových listů může mít několik úrovní:
načtena jen logistická data: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
vytvořen/standardizován Icecatem: the data-sheet is created or standardized by an Icecat editor.
Počet zhlédnutí produktu: 394
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Poslední aktualizace:: 18 Aug 2024 00:10:59
Datum poslední změny produktového listu v katalogu Icecatu
End of life date: 04 Jul 2024
Product end of life date
Product Brochure/Datasheet (3.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP OmniBook X 14-fe0004nn Qualcomm Snapdragon X1E-78-100 Laptop 35,6 cm (14") Dotyková obrazovka 2.2K 16 GB LPDDR5x-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Stříbrná
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Snapdragon® X Elite X1E-78-100 (až 3,4 GHz, 12 jader)
  • - Windows 11 Home
  • - 35,6cm (14″) dotykový displej 2,2K
  • - Grafický procesor Qualcomm® Adreno™
  • - 16 GB memory; 512 GB SSD storage
Záruka: 1letá (1/1/0) omezená záruka zahrnuje 1letou záruku na díly a práci. Bez oprav u zákazníka. Smluvní podmínky se mohou v jednotlivých zemích lišit. Záruka podléhá určitým omezením a výjimkám.
Long product name HP OmniBook X 14-fe0004nn Qualcomm Snapdragon X1E-78-100 Laptop 35,6 cm (14") Dotyková obrazovka 2.2K 16 GB LPDDR5x-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Stříbrná :
The short editorial description of HP OmniBook X 14-fe0004nn Qualcomm Snapdragon X1E-78-100 Laptop 35,6 cm (14") Dotyková obrazovka 2.2K 16 GB LPDDR5x-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Stříbrná

Notebook HP OmniBook X 14-fe0004nn
Více>>>
HP OmniBook X 14-fe0004nn Qualcomm Snapdragon X1E-78-100 Laptop 35,6 cm (14") Dotyková obrazovka 2.2K 16 GB LPDDR5x-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Stříbrná:
The official marketing text of HP OmniBook X 14-fe0004nn Qualcomm Snapdragon X1E-78-100 Laptop 35,6 cm (14") Dotyková obrazovka 2.2K 16 GB LPDDR5x-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Stříbrná as supplied by the manufacturer

Uvolněte svůj potenciál v nové éře počítačů s umělou inteligencí
Nový OmniBook X AI poháněný procesorem Snapdragon® X Elite[1], jednotkou AI s vyhrazenou NPU[6] a až 26hodinovou výdrží baterie[2] posune vaši osobní produktivitu na vyšší úroveň. 5Mp kamera s aplikací Windows Studio Effects[3] a nejlepší nástroje pro spolupráci zlepší vaše připojení bez přerušování.

Short summary description HP OmniBook X 14-fe0004nn Qualcomm Snapdragon X1E-78-100 Laptop 35,6 cm (14") Dotyková obrazovka 2.2K 16 GB LPDDR5x-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Stříbrná:
This short summary of the HP OmniBook X 14-fe0004nn Qualcomm Snapdragon X1E-78-100 Laptop 35,6 cm (14") Dotyková obrazovka 2.2K 16 GB LPDDR5x-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Stříbrná data-sheet is auto-generated and uses the product title and the first six key specs.

HP OmniBook X 14-fe0004nn, Qualcomm Snapdragon, 35,6 cm (14"), 2240 x 1400 px, 16 GB, 512 GB, Windows 11 Home

Long summary description HP OmniBook X 14-fe0004nn Qualcomm Snapdragon X1E-78-100 Laptop 35,6 cm (14") Dotyková obrazovka 2.2K 16 GB LPDDR5x-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Stříbrná:
This is an auto-generated long summary of HP OmniBook X 14-fe0004nn Qualcomm Snapdragon X1E-78-100 Laptop 35,6 cm (14") Dotyková obrazovka 2.2K 16 GB LPDDR5x-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Stříbrná based on the first three specs of the first five spec groups.

HP OmniBook X 14-fe0004nn. Typ produktu: Laptop, Formát: Plastový obal. Typ procesoru: Qualcomm Snapdragon, Model procesoru: X1E-78-100. Úhlopříčka displeje: 35,6 cm (14"), Typ HD rozlišení: 2.2K, Rozlišení displeje: 2240 x 1400 px, Dotyková obrazovka. Vnitřní paměť: 16 GB, Typ vnitřní paměti: LPDDR5x-SDRAM. Celková kapacita úložiště: 512 GB, Ukládací médium: SSD. Model grafického adaptéru na kartě: Snapdragon X Elite Adreno. Poskytovaný operační systém: Windows 11 Home. Barva: Stříbrná

Odemkněte své superschopnosti v oblasti produktivity pomocí umělé inteligence
Odemkněte své superschopnosti v oblasti produktivity pomocí umělé inteligence

Jednotka AI s vyhrazenou NPU[6] se od vás učí a odstraňuje opakující se úkoly, čímž zlepšuje vaše dovednosti.

Dokonalá kombinace výkonu a mobility
Dokonalá kombinace výkonu a mobility

Pracujte kdekoli díky počítači s procesorem Snapdragon® X Elite[1] a výdrží baterie až 26 hodin[2].

Nástroje pro spolupráci pro opravdová spojení
Nástroje pro spolupráci pro opravdová spojení

Vylepšete každý hovor na maximum díky 5Mpx kameře, efektům Windows Studio[3], 14" dotykové obrazovce a ladění zvuku Poly Studio.

Navrženo pro lepší zítřek
Navrženo pro lepší zítřek

Obsahuje recyklované kovy a plasty[4]; Registrace EPEAT® Gold[5] a certifikace ENERGY STAR®.

Snapdragon® X Elite

Využijte plný potenciál svého prémiového notebooku s výkonným, inteligentním a úsporným procesorem pro systém Windows, který maximalizuje produktivitu na novou úroveň díky špičkovým možnostem umělé inteligence a revolučnímu výkonu. [1]

Závěrka kamery

Soukromí si můžete zachovat i jinak než přelepením kamery nevzhlednou lepicí páskou. Chraňte své soukromí a zabezpečení pomocí viditelné fyzické závěrky, která vypne kameru počítače, když ji nepoužíváte.

Zvuk Poly Studio

HP + Poly společně budou neustále urychlovat inovace napříč našimi hybridními řešeními, včetně technologie generované umělou inteligencí. Díky dokonalému zvuku získáte nejlepší zážitek ze spolupráce kdekoli se zvukem vyladěným společností Poly Studio.

LPDDR5X RAM

Užívejte si rychlý a responzivní výkon s energeticky úspornou pamětí LPDDR5X. Navrženo pro podporu vyšších přenosových rychlostí s nižší latencí, rychlejších přenosů souborů a načítání aplikací.

Nový úhel pohledu
Nový úhel pohledu

Windows 11 je místem, kde můžete přemýšlet, vyjadřovat se a tvořit přirozeným způsobem. Nabízí přepracovanou nabídku Start, nové způsoby spojení s oblíbenými lidmi, zprávy, hry a další obsah. [7]

Grafický procesor Qualcomm® Adreno™

Využívejte vysoce výkonnou grafiku, bohaté uživatelské možnosti a optimalizujte spotřebu energie. Posuňte své mobilní uživatelské rozhraní, hry a pokročilé grafické aplikace na novou úroveň díky bleskové odezvě a špičkovému mobilnímu připojení. [8]

Dotyková obrazovka IPS 2.2K

Rozlišení 2 240 x 1 400 poskytuje ohromující detaily a přesné barvy. A díky dotykovému ovládání můžete počítač ovládat přímo z obrazovky. [9]

Copilot ve Windows s klávesou Copilot

Funkce Copilot ve Windows vám dává inteligentní odpovědi. Přístup pouhým stisknutím klávesy Copilot. [11]

HP AI Companion
HP AI Companion

Využívejte svůj počítač s umělou inteligencí na maximum s novou aplikací HP AI Companion. Vylepšete své každodenní úkoly díky kolekci nástrojů a řešení AI, které zvýší vaši produktivitu a umožní vám pracovat co nejlépe. [12]

Plasty pocházející z oceánů

Notebook byl vyroben s ohledem na životní prostředí. Obsahuje proto udržitelné materiály, jako jsou recyklovaný hliník a plasty končící v oceánech, které se nachází v šasi reproduktoru. [14]

Registrace EPEAT® Gold

Produkty s registrací EPEAT® Gold jsou produkty s nejvyšším hodnocením, které splňují všechna kritéria požadovaná normou EPEAT. EPEAT je přední světová ekoznačka pro elektroniku. [15]

Certifikace ENERGY STAR®

Šetřete energií a penězi díky certifikátu ENERGY STAR® od agentury EPA, takže budete spotřebovávat méně energie a šetřit peníze tam, kde je to nejdůležitější. [16]

HP Fast Charge

Když notebooku dochází energie, nikdo nemá čas na dlouhé nabíjení. Přibližně za 30 minut můžete nabít vypnuté zařízení z 0 na 50 % kapacity. [17]

5Mpx infračervená kamera s časovou redukcí šumu a dvěma integrovanými digitálními mikrofony

Vysoce kvalitní kamera umožňuje videochatovat v úžasných detailech s rozlišením až 2 592 x 1 944. [19]

14" displej s certifikací Eyesafe® a poměrem stran 16 : 10

14" displej s certifikací Eyesafe® a poměrem stran 16 : 10 pro vytváření a úpravy obsahu a intuitivní dotykovou technologií pro přímé ovládání počítače. [10]

Qualcomm™ FastConnect ™ 6900 Wi-Fi 6E Dual Band Simultaneous
Qualcomm™ FastConnect ™ 6900 Wi-Fi 6E Dual Band Simultaneous

S technologií Qualcomm Wi-Fi 6E odemkněte bezprecedentní výkon bezdrátového připojení. Využijte sílu 6GHz spektra pro vyšší rychlosti a vylepšené připojení. [18]

Vzhled
Název barvy
Meteor silver aluminum
Typ produktu *
Laptop
Barva *
Stříbrná
Formát *
Plastový obal
Tržní kategorie
Domácí
Rok uvedení na trh
2024
Originální značka
HP
Obrazovka
Úhlopříčka displeje *
35,6 cm (14")
Rozlišení displeje *
2240 x 1400 px
Dotyková obrazovka *
Yes
Typ HD rozlišení
2.2K
Typ panelu
IPS
Nativní poměr stran
16:10
Typ skla displeje
Corning Glass
Technologie rámečku displeje
Micro-Edge
Jas displeje
300 cd/m²
Úhlopříčka obrazovky (v metrických jednotkách)
35,6 cm
Barevný prostor
sRGB
Barevný gamut
100%
Procesor
Výrobce procesoru *
Qualcomm
Typ procesoru *
Qualcomm Snapdragon
Model procesoru *
X1E-78-100
Počet jader procesoru
12
Takt procesoru při přetaktování
3,4 GHz
Vyrovnávací paměť procesoru
42 MB
Paměť
Vnitřní paměť *
16 GB
Typ vnitřní paměti
LPDDR5x-SDRAM
Frekvence paměti
8448 MHz
Formát paměti
Na základní desce
Dostupné sloty paměti
2
Maximální vnitřní paměť *
16 GB
Úložná média
Celková kapacita úložiště *
512 GB
Ukládací médium *
SSD
Celková kapacita SSD
512 GB
Počet instalovaných SSD
1
Kapacita disku SSD
512 GB
Rozhraní pro disky SSD
PCI Express
NVMe
Yes
Formát SSD
M.2
Typ optické jednotky *
No
Grafika
Diskrétní model grafického adaptéru *
Není dostupný
Integrovaný grafický adaptér *
Yes
Diskrétní grafický adaptér *
No
Produktová řada integrovaného grafického adaptéru
Qualcomm Adreno
Model grafického adaptéru na kartě *
Snapdragon X Elite Adreno
Zvuk
Počet zabudovaných reproduktorů
2
Zabudovaný mikrofon
Yes
Počet mikrofonů
2
Fotoaparát
Přední kamera
Yes
Rozlišení přední kamery
5 MP
Infračervená kamera
Yes
Počítačová síť
Wi-Fi standard *
Wi-Fi 6E (802.11ax)
Standardy Wi-Fi
Wi-Fi 6E (802.11ax)
Mobilní síťové připojení *
No
Typ antény
2x2
Model řadiče WLAN
Qualcomm FastConnect 6900
Výrobce ovladače WLAN
Qualcomm
Bluetooth
Yes
Verze Bluetooth
5.3
Možnosti připojení
Počet portů USB 3.2 (3.1 2. generace) Typ A
1
Počet portů USB 3.2 (3.1 generace 2) typu C
1
Počet portů Thunderbolt 4
1
Kombinovaný port sluchátek/mikrofonu
Yes
Alternativní režim portu USB typu C na DisplayPort
Yes
USB Power Delivery
Yes
USB Sleep-and-Charge
Yes
Porty USB Sleep-and-Charge
3
Výkon
Čipset základní desky
Qualcomm SoC
Klávesnice
Polohovací zařízení
Touchpad
Numerické klávesy *
No
Podsvícení klávesnice
Yes
Klávesnice plné velikosti
Yes
Název barvy klávesnice
světle šedá
Software
Software na vyzkoušení
McAfee Online Protection 30-day trial
Poskytovaný operační systém *
Windows 11 Home
Charakteristiky specifické pro danou značku
HP Audio Boost (zesílení zvuku)
Yes
Typ reproduktoru
HP Dual Speakers
HP Imagepad
Yes
Přední kamera
HP Webcam 5MP
HP segment
Domácí
Baterie
Typ baterie
Lithium-polymerová (LiPo)
Počet článků baterie
3
Kapacita baterie *
59 Wh
Rychlé nabíjení
Yes
Rychlá doba nabíjení (50 %)
30 min
Příkon
Výkon adaptéru
65 W
Vstupní frekvence adaptéru
50/60 Hz
Vstupní napětí adaptéru
100 - 240 V
Bezpečnost
Ochrana heslem
Yes
Udržitelnost
Osvědčení o udržitelnosti
ENERGY STAR
Hmotnost a rozměry
Šířka
312,9 mm
Hloubka
223,5 mm
Výška (čelní)
1,43 cm
Výška (zadní)
1,44 cm
Hmotnost *
1,34 kg
Údaje o balení
Šířka balení
315 mm
Hloubka balení
430 mm
Výška balení
100 mm
Hmotnost včetně balení
2,44 kg
Prohlášení o vyloučení odpovědnosti HP OmniBook X 14-fe0004nn Qualcomm Snapdragon X1E-78-100 Laptop 35,6 cm (14") Dotyková obrazovka 2.2K 16 GB LPDDR5x-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Stříbrná:
Prohlášení o vyloučení odpovědnosti

[1] Vícejádrová technologie byla vyvinuta za účelem zvýšení výkonu určitých softwarových produktů. Výhody plynoucí z používání této technologie nejsou zaručené pro všechny zákazníky nebo softwarové aplikace. Výkon a taktovací frekvence se liší v závislosti na pracovním zatížení aplikací a na konfiguraci hardwaru a softwaru. Číselné hodnoty produktů Qualcomm nemusí odpovídat taktu procesoru.
[2] Vychází z interní analýzy společnosti HP vycházející z počítačů nové generace s NPU 40–60 TOPS k (aktuálnímu datu). Výdrž baterie byla testována společností HP při nepřetržitém přehrávání videa s rozlišením FHD 1 080p (1 920 x 1 080), jasu 200 nitů, hlasitosti systému na výchozí úrovni, hlasitosti přehrávače na 100 %, přehrávání v režimu celé obrazovky z místního úložiště, připojených sluchátkách nebo reproduktoru (pokud není k dispozici zvukový konektor) a zapnutém, ale nepřipojeném bezdrátovém připojení. Skutečná životnost baterie se liší v závislosti na konfiguraci a maximální kapacita baterie vlivem dlouhodobého používání přirozeně klesá.
[3] Funkce mohou vyžadovat software nebo další aplikace od jiných výrobců, aby fungovaly popisovaným způsobem.
[4] Šasi reproduktorů obsahují recyklované plasty končící v oceánech, kryt notebooku obsahuje recyklovaný hliník a klávesy obsahují recyklované plasty od spotřebitelů. Procentuální poměr materiálu obsaženého v jednotlivých komponentech se liší v závislosti na produktu.
[5] Vychází z registrace U.S. EPEAT® podle normy IEEE 1680.1-2018 EPEAT®. Stav EPEAT® se v jednotlivých zemích liší. Další informace jsou k dispozici na adrese www.epeat.net.
[6] Funkce a software, které vyžadují NPU, mohou vyžadovat zakoupení softwaru, předplatné nebo povolení poskytovatelem softwaru či platformy a software třetích stran může mít specifické požadavky na konfiguraci nebo kompatibilitu. Potenciální výkon NPU se liší podle použití, konfigurace a dalších faktorů.
[7] Některé funkce nejsou dostupné ve všech edicích nebo verzích systému Windows. Aby mohla být funkčnost systému Windows plně využita, systémy mohou vyžadovat instalaci vylepšeného nebo dodatečně zakoupeného hardwaru, ovladačů, softwaru nebo aktualizaci systému BIOS. Systém Windows se aktualizuje a spouští automaticky. Vyžaduje vysokorychlostní internet a účet Microsoft. Mohou být účtovány poplatky za internetové připojení a mohou existovat další požadavky pro aktualizace. Viz http://www.windows.com.
[8] Vícejádrová technologie byla vyvinuta za účelem zvýšení výkonu určitých softwarových produktů. Výhody plynoucí z používání této technologie nejsou zaručené pro všechny zákazníky nebo softwarové aplikace. Výkon a taktovací frekvence se liší v závislosti na pracovním zatížení aplikací a na konfiguraci hardwaru a softwaru. Číselné hodnoty produktů Qualcomm nemusí odpovídat taktu procesoru. Některé funkce nejsou dostupné ve všech edicích nebo verzích systému Windows. Systémy mohou vyžadovat aktualizovaný a/nebo samostatně zakoupený hardware, ovladače či aktualizovaný systém BIOS, aby bylo možné využívat všech výhod systému Windows. Systém Windows 10S se aktualizuje automaticky. Tato funkce je vždy zapnutá. Mohou být účtovány poplatky poskytovatele připojení k internetu a na aktualizace se časem mohou vztahovat další požadavky. Viz http://www.microsoft.com. Microsoft a Windows jsou ochranné známky nebo registrované ochranné známky společnosti Microsoft Corporation v USA a dalších zemích.
[9] Všechny technické specifikace představují typické parametry získané od výrobců komponent HP. Skutečný výkon se může lišit, může být vyšší nebo nižší.
[10] Všechny technické specifikace představují typické parametry získané od výrobců komponent HP. Skutečný výkon se může lišit, tj. být vyšší nebo nižší. Eyesafe® Display pro tlumení modrého světla představuje testovací specifikaci norem pro displeje. Podrobnosti jsou k dispozici na adrese https://eyesafe.com.
[11] Vyžaduje systém Windows 11 a kompatibilní procesor s NPU. Dostupnost a funkce se liší podle trhu a zařízení. Přihlášení vyžaduje účet Microsoft. Tam, kde Copilot ve Windows není k dispozici, povede klávesa Copilot k vyhledávání ve Windows. Zobrazit http://aka.ms/WindowsAIFeatures
[12] Aplikace HP AI Companion je k dispozici předinstalovaná u vybraných počítačů HP s umělou inteligencí nové generace nebo si ji můžete stáhnout v obchodě Microsoft Store a vyžaduje počítač HP AI PC nové generace s NPU podporující 40–60 TOPS a vyžaduje systém Windows 11. Perform vyžaduje zřízení účtu do 30 dnů od spuštění nebo registrace počítače prostřednictvím aplikace HP AI Companion. Některé funkce vyžadují, aby zákazník nahrál místní data. Pět (5) knihoven, každá má limit 100 MB, podporované soubory se mohou lišit a při spuštění zahrnují soubory PDF, .txt. .docx.
[14] Podíl plastů končících v oceánech obsažených v jednotlivých komponentech se liší v závislosti na produktu. Kryt notebooku byl vyroben z recyklovaného hliníku. Podíl recyklovaného hliníku se liší v závislosti na produktu.
[15] Certifikace EPEAT® Gold ve vybraných oblastech. Registrace certifikace EPEAT se v jednotlivých zemích liší. Informace o stavu registrace v jednotlivých zemích naleznete na stránce www.epeat.net.
[16] ENERGY STAR a logo ENERGY STAR jsou registrované ochranné známky americké agentury EPA.
[17] Nabije baterii až na 50 % kapacity do 30 minut, když je systém vypnutý (pomocí příkazu k vypnutí). Doporučujeme používat adaptér HP dodaný s notebookem, nedoporučujeme používat nabíječku baterií s nižší kapacitou. Jakmile je baterie nabita na 50 % kapacity, rychlost nabíjení se vrátí do normálu. Doba nabíjení se může vzhledem k odchylkám mezi systémy lišit o +/-10 %. K dispozici u vybraných produktů HP. Kompletní seznam specifikací produktu je k dispozici na adrese http://store.hp.com.
[18] Bezdrátový přístupový bod a služby internetového připojení jsou prodávány samostatně. Dostupnost veřejných bezdrátových přístupových bodů je omezená. Wi-Fi 6 (802.11ax) je zpětně kompatibilní s předchozími specifikacemi 802.11. Specifikace pro Wi-Fi 6 jsou ve fázi návrhu a nejsou konečné. Pokud se budou konečné specifikace lišit od navrhovaných, může být ovlivněna schopnost notebooku komunikovat s ostatními zařízeními bezdrátové sítě Wi-Fi 6. K dispozici pouze v zemích, kde je podporováno rozhraní 802.11ax.
[19] Funkce mohou vyžadovat software nebo další aplikace od jiných výrobců, aby fungovaly popisovaným způsobem. Je vyžadováno připojení k internetu (není součástí dodávky).
Zřeknutí se odpovědnosti pro technické specifikace
25GB úložiště Dropbox zdarma po dobu 12 měsíců od data registrace. Úplné podrobnosti a podmínky používání včetně zásad zrušení najdete na webu služby Dropbox na adrese https://www.dropbox.com/help/space/hp-promotion. Vyžaduje internetové připojení, které není součástí dodávky.
Je vyžadováno připojení k internetu (není součástí dodávky). Aplikace McAfee je v počítači předinstalována a její aktivace vyžaduje účet. Po uplynutí zkušebního období je potřeba využít služby předplatného. Funkce VPN není dostupná v Indii, Číně, Sýrii nebo Severní Koreji. Aplikace McAfee není kompatibilní se systémem Windows 11 v režimu S. Budete muset trvale přepnout z režimu S. Přepnutí z režimu S není zpoplatněno, ale nebude možné jej znovu zapnout.
Nabije baterii až na 50 % kapacity do 30 minut, když je systém vypnutý (pomocí příkazu k vypnutí). Doporučujeme používat adaptér HP dodaný s notebookem, nedoporučujeme používat nabíječku baterií s nižší kapacitou. Jakmile je baterie nabita na 50 % kapacity, rychlost nabíjení se vrátí do normálu. Doba nabíjení se může lišit o +/-10 % vzhledem k odchylkám mezi systémy. K dispozici u vybraných produktů HP. Kompletní seznam specifikací produktu je k dispozici na adrese http://store.hp.com.
Wi-Fi 6E podporuje gigabitovou rychlost při přenosu souborů mezi dvěma zařízeními připojenými ke stejnému směrovači. Vyžaduje bezdrátový směrovač, který se prodává samostatně.
Rozhraní Wi-Fi 6E k fungování v 6GHz pásmu vyžaduje směrovač s podporou Wi-Fi 6E, který se prodává samostatně. Dostupnost veřejných bezdrátových přístupových bodů je omezená. Rozhraní Wi-Fi 6E je zpětně kompatibilní s předchozími specifikacemi 802.11. K dispozici v zemích, kde je podporováno rozhraní 6 GHz.
Všechny technické údaje týkající se výkonu představují obvyklé technické údaje, které společnosti HP poskytli výrobci; Skutečný výkon se může lišit, může být vyšší nebo nižší.
Poměr aktivní i neaktivní plochy obrazu k aktivní ploše obrazu s rámečkem. Měřeno s víkem kolmo ke stolu.
Nejlepších výsledků s režimem HP Sleep and Charge lze dosáhnout pomocí standardního kabelu s protokolem nabíjení USB nebo kabelovým adaptérem s externím zařízením.
TUV Low Blue Light je kvalita testu shody displeje se specifikacemi. Podrobnosti jsou k dispozici na adrese https://www.certipedia.com/?locale=en#search.
Skutečná provozní doba baterie (Wh) se může od uvedené kapacity lišit. Kapacita baterie přirozeně klesá vlivem doby skladování, času, používání, prostředí, teploty, systémové konfigurace, využívaných aplikací, funkcí, nastavení správy napájení a dalších faktorů.
Vyžaduje aktivaci do 180 dnů od aktivace systému Windows.
Vychází z registrace U.S. EPEAT® podle normy IEEE 1680.1-2018 EPEAT®. Stav EPEAT® se v jednotlivých zemích liší. Další informace jsou k dispozici na adrese www.epeat.net.
Eyesafe® Display pro tlumení modrého světla představuje kvalitu specifikací pro testování souladu displejů s normami. Podrobnosti jsou k dispozici na adrese https://eyesafe.com.
Hmotnost a rozměry systému se mohou lišit na základě konfigurace a výrobních odchylek.
Podíl plastů pocházejících z oceánů obsažených v jednotlivých komponentech se liší podle produktu.
Kryt notebooku byl vyroben z recyklovaných kovových materiálů. Podíl obsahu recyklovaného kovu se liší v závislosti na produktu.
Komponenty klávesnice obsahují recyklovaný plast pocházející od spotřebitelů. Podíl recyklovaných plastů od spotřebitelů obsažených v každé komponentě se liší v závislosti na produktu.
Funkce potlačení blikání eliminuje blikání obrazovky pomocí integrace podsvícení nebo osvětlení LED se stmíváním stejnosměrným proudem. Panel OLED využívá stmívání stejnosměrným proudem při hodnotách nad 100 nitů.
Provoz Bluetooth® 5.3 vyžaduje podporu operačního systému Microsoft/Chrome. Pokud operační systém Microsoft/Chrome tuto technologii nepodporuje, Bluetooth® 5.3 bude fungovat jako Bluetooth® 5.2 nebo nižší verze.