location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ENVY x360 15-fh0001nc AMD Ryzen™ 7 7730U Hybridní (2v1) 39,6 cm (15.6") Dotyková obrazovka Full HD 16 GB LPDDR4x-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Černá

Značka:
Obvykle ochranná známka výrobce, pod kterou zákazníci firmu znají. Jeden výrobce může vyrábět zboží pod různými značkami. Někteří výrobci licencují své značky dalším firmám.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ENVY x360
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
15
HP segment:
HP segment
Domácí
Název produktu:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
15-fh0001nc
Kód produktu:
Unikátní identifikátor produktu, který mu přiřadil jeho výrobce. Více kódů produktu může být přiřazeno k jednomu mateřskému kódu v případě, že jsou jejich specifikace identické. Tím se odstraní nesprávné kódy nebo nepodstatné logistické informace.
A47P5EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0198415271914 show
Kategorie:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Kvalita datového listu: vytvořen/standardizován Icecatem
Kvalita produktových listů může mít několik úrovní:
načtena jen logistická data: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
vytvořen/standardizován Icecatem: the data-sheet is created or standardized by an Icecat editor.
Počet zhlédnutí produktu: 640
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Poslední aktualizace:: 20 Sep 2024 01:55:19
Datum poslední změny produktového listu v katalogu Icecatu
Product Brochure/Datasheet (2.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP ENVY x360 15-fh0001nc AMD Ryzen™ 7 7730U Hybridní (2v1) 39,6 cm (15.6") Dotyková obrazovka Full HD 16 GB LPDDR4x-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Černá
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - AMD Ryzen™ 7 7730U (max. zvýšený takt 4,5 GHz, 16 MB mezipaměti L3, 8 jader, 16 vláken)
  • - Windows 11 Home
  • - 39,6cm (15,6") dotykový displej FHD
  • - Grafika AMD Radeon™
  • - 16 GB memory; 1 TB SSD storage
Záruka: 2letá (2/2/0) omezená záruka zahrnuje 2letou záruku na díly a práci. Bez oprav u zákazníka. Smluvní podmínky se mohou v jednotlivých zemích lišit. Záruka podléhá určitým omezením a výjimkám.
Long product name HP ENVY x360 15-fh0001nc AMD Ryzen™ 7 7730U Hybridní (2v1) 39,6 cm (15.6") Dotyková obrazovka Full HD 16 GB LPDDR4x-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Černá :
The short editorial description of HP ENVY x360 15-fh0001nc AMD Ryzen™ 7 7730U Hybridní (2v1) 39,6 cm (15.6") Dotyková obrazovka Full HD 16 GB LPDDR4x-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Černá

Envy x360 2-in-1 Laptop 15-fh0001nc, Windows 11 Home, 15.6", Dotyková obrazovka, AMD Ryzen™ 7, 16GB RAM, 1TB SSD, FHD, Tmavě černá
Více>>>
HP ENVY x360 15-fh0001nc AMD Ryzen™ 7 7730U Hybridní (2v1) 39,6 cm (15.6") Dotyková obrazovka Full HD 16 GB LPDDR4x-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Černá:
The official marketing text of HP ENVY x360 15-fh0001nc AMD Ryzen™ 7 7730U Hybridní (2v1) 39,6 cm (15.6") Dotyková obrazovka Full HD 16 GB LPDDR4x-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Černá as supplied by the manufacturer

Notebook, díky kterému je každý zážitek jedinečný
Notebook HP Envy x360 2 v 1 ti ve všech ohledech zpříjemní práci i volný čas díky vylepšené responzivní dotykové obrazovce, úžasnému zvuku a pokročilým technologiím pro podporu spolupráce. Navíc disponuje designem z recyklovaných materiálů, pořádným výkonem a všemi aplikacemi a bezpečnostními funkcemi, které hravě zvládnou překonat jakoukoli překážku.

Short summary description HP ENVY x360 15-fh0001nc AMD Ryzen™ 7 7730U Hybridní (2v1) 39,6 cm (15.6") Dotyková obrazovka Full HD 16 GB LPDDR4x-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Černá:
This short summary of the HP ENVY x360 15-fh0001nc AMD Ryzen™ 7 7730U Hybridní (2v1) 39,6 cm (15.6") Dotyková obrazovka Full HD 16 GB LPDDR4x-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Černá data-sheet is auto-generated and uses the product title and the first six key specs.

HP ENVY x360 15-fh0001nc, AMD Ryzen™ 7, 2 GHz, 39,6 cm (15.6"), 1920 x 1080 px, 16 GB, 1 TB

Long summary description HP ENVY x360 15-fh0001nc AMD Ryzen™ 7 7730U Hybridní (2v1) 39,6 cm (15.6") Dotyková obrazovka Full HD 16 GB LPDDR4x-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Černá:
This is an auto-generated long summary of HP ENVY x360 15-fh0001nc AMD Ryzen™ 7 7730U Hybridní (2v1) 39,6 cm (15.6") Dotyková obrazovka Full HD 16 GB LPDDR4x-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Černá based on the first three specs of the first five spec groups.

HP ENVY x360 15-fh0001nc. Typ produktu: Hybridní (2v1), Formát: Konvertibilní (skládací). Typ procesoru: AMD Ryzen™ 7, Model procesoru: 7730U, Takt procesoru: 2 GHz. Úhlopříčka displeje: 39,6 cm (15.6"), Typ HD rozlišení: Full HD, Rozlišení displeje: 1920 x 1080 px, Dotyková obrazovka. Vnitřní paměť: 16 GB, Typ vnitřní paměti: LPDDR4x-SDRAM. Celková kapacita úložiště: 1 TB, Ukládací médium: SSD. Poskytovaný operační systém: Windows 11 Home. Barva: Černá

Vydej se na cestu s výkonným zařízením, které zvládne všechno
Vydej se na cestu s výkonným zařízením, které zvládne všechno

S nejnovějším procesorem AMD[1], responzivní dotykovou obrazovkou a integrovaným zabezpečením budeš mít výkon vždy k dispozici.

Proměň notebook v osobní kino
Proměň notebook v osobní kino

Vychutnej si filmové zážitky v pohodlí domova díky působivému displeji a zvuku od Bang & Olufsen.

Víc možností, méňě plýtvání, dobrý pocit
Víc možností, méňě plýtvání, dobrý pocit

Udělej něco dobrého pro planetu se zodpovědně navrženým notebookem vyrobeným z recyklovaných kovů a plastů[2].

Nový úhel pohledu
Nový úhel pohledu

Windows 11 je místem, kde můžete přemýšlet, vyjadřovat se a tvořit přirozeným způsobem. Nabízí přepracovanou nabídku Start, nové způsoby spojení s oblíbenými lidmi, zprávy, hry a další obsah. [3]

Procesor AMD Ryzen™ 7

Poznejte skutečně výjimečný výkon notebooku. Nová revoluční architektura s úžasnou výdrží baterie, výjimečným vícevláknovým zpracováním dat a grafikou Vega hravě zvládá náročnou práci s multimédii. [4]

Certifikace IMAX Enhanced

Zařízení s certifikací IMAX Enhanced splňují přísné výkonnostní standardy týkající se režimu zobrazení, rozlišení, barev, jasu, kontrastu a zvukové věrnosti. [5]

Dotyk obrazovka FHD

Intuitivní dotyková technologie umožňuje ovládat počítač přímo na obrazovce. Živé rozlišení 1 920 x 1 080 poskytuje 2 miliony pixelů pro křišťálově čisté zobrazení. [6]

Displej OLED

Technologie obrazu, která rozsvěcí každý pixel samostatně, umožňuje dosáhnout tmavší černé pro bohatší kontrast, lepší hloubky barev a vyšší energetickou účinnost ve srovnání s tradičními obrazovkami LED.

Displej s certifikací Eyesafe®

Displeje s certifikací Eyesafe® splňují požadavky pro tlumení modrého světla TÜV a standardy Eyesafe® pro ochranu očí před škodlivým vyzařováním modrého světla bez zkreslení barev. Chrání tak oči před námahou při dlouhodobé práci.

Potlačení blikání

S technologií DC Dimming, která umožňuje ovládání jasu úpravou stejnosměrného proudu místo podsvícení, můžeme eliminovat blikání obrazovky a nabídnout tak příjemnější obraz. [7]

Poměr stran 16 : 9

Poměr stran 16 : 9 umožňuje zobrazit více obsahu bez nutnosti přílišného posouvání. [8]

ExpressVPN

Skryj IP adresu a šifruj síťová data, aby nikdo neviděl, co právě děláš. Sniž riziko hackingu při využití veřejné sítě Wi-Fi. [9]

Recyklovaný hliník

I maličkosti mají velký význam. Tento notebook je vyroben s obsahem udržitelných materiálů, jako je recyklovaný hliník. [10]

Registrace EPEAT® Gold

Produkty s registrací EPEAT® Gold jsou produkty s nejvyšším hodnocením, které splňují všechna kritéria požadovaná normou EPEAT. EPEAT je přední světová ekoznačka pro elektroniku. [11]

Certifikace ENERGY STAR®

Šetřete energií a penězi díky certifikátu ENERGY STAR® od agentury EPA, takže budete spotřebovávat méně energie a šetřit peníze tam, kde je to nejdůležitější. [12]

HP Fast Charge
HP Fast Charge

Když notebooku dochází energie, nikdo nemá čas na dlouhé nabíjení. Přibližně za 30 minut můžete nabít vypnuté zařízení z 0 na 50 % kapacity. [13]

Výdrž baterie na dlouhé dny

Výdrž baterie až 13 hodin a 30 minut umožňuje nepřetržité využití počítače až do noci. Delší výdrž baterie znamená, že můžeš fungovat po celý den bez nabíjení. [14]

Ztlumení mikrofonu

Hoďte starosti za hlavu a využívej praktické tlačítko na ztlumení mikrofonu, které lze snadno aktivovat a díky kontrolce LED mít přehled, zda je zapnuté nebo vypnuté.

Závěrka kamery

Soukromí si můžete zachovat i jinak než přelepením kamery nevzhlednou lepicí páskou. Chraňte své soukromí a zabezpečení pomocí viditelné fyzické závěrky, která vypne kameru počítače, když ji nepoužíváte.

5Mpx infračervená kamera s časovou redukcí šumu a dvěma integrovanými digitálními mikrofony

Vysoce kvalitní kamera umožňuje videochatovat v úžasných detailech s rozlišením až 2 592 x 1 944.

USB Type-C® s přenosovou rychlostí signálu 10 Gb/s a technologií Power Delivery

Napájejte zařízení a připojte externí displej pomocí jediného portu USB-C® s přenosovou rychlostí signálu 10 Gb/s. Navíc je oboustranný, takže se nemusíte strachovat, že ho zapojíte opačně.

Vzhled
Název barvy
Tmavě černý hliník
Typ produktu *
Hybridní (2v1)
Barva *
Černá
Formát *
Konvertibilní (skládací)
Tržní kategorie
Prémiový
Rok uvedení na trh
2024
Design výrobků
Pískovaný anodizovaný povrch
Originální značka
HP
Obrazovka
Úhlopříčka displeje *
39,6 cm (15.6")
Rozlišení displeje *
1920 x 1080 px
Dotyková obrazovka *
Yes
Typ HD rozlišení
Full HD
Typ panelu
OLED
LED podsvícení
Yes
Nativní poměr stran
16:9
Typ skla displeje
Sklo od kraji ke kraji
Technologie rámečku displeje
Micro-Edge
Jas displeje
400 cd/m²
Úhlopříčka obrazovky (v metrických jednotkách)
39,6 cm
Barevný prostor
DCI-P3
Barevný gamut
100%
Podpora HDR
Yes
Technologie vysokého dynamického rozsahu (HDR)
High Dynamic Range (HDR) 500
Procesor
Výrobce procesoru *
AMD
Typ procesoru *
AMD Ryzen™ 7
Model procesoru *
7730U
Počet jader procesoru
8
Počet vláken procesoru
16
Takt procesoru při přetaktování
4,5 GHz
Takt procesoru *
2 GHz
Vyrovnávací paměť procesoru
16 MB
Typ paměti cache procesoru
L3
Paměť
Vnitřní paměť *
16 GB
Typ vnitřní paměti
LPDDR4x-SDRAM
Frekvence paměti
4266 MHz
Formát paměti
Na základní desce
Maximální vnitřní paměť *
16 GB
Úložná média
Celková kapacita úložiště *
1 TB
Ukládací médium *
SSD
Celková kapacita SSD
1 TB
Počet instalovaných SSD
1
Kapacita disku SSD
1 TB
Rozhraní pro disky SSD
PCI Express
NVMe
Yes
Formát SSD
M.2
Typ optické jednotky *
No
Integrovaná čtečka karet
Yes
Kompatibilní paměťové karty
SD
Grafika
Diskrétní model grafického adaptéru *
Není dostupný
Integrovaný grafický adaptér *
Yes
Diskrétní grafický adaptér *
No
Produktová řada integrovaného grafického adaptéru
AMD Radeon Graphics
Model grafického adaptéru na kartě *
AMD Radeon Graphics
Zvuk
Počet zabudovaných reproduktorů
2
Zabudovaný mikrofon
Yes
Počet mikrofonů
2
Fotoaparát
Přední kamera
Yes
Rozlišení přední kamery
5 MP
Infračervená kamera
Yes
Kamera chránící soukromí
Yes
Typ ochrany soukromí
Záslepka kamery
Počítačová síť
Wi-Fi standard *
Wi-Fi 6E (802.11ax)
Standardy Wi-Fi
Wi-Fi 6E (802.11ax)
Počítačová síť
Mobilní síťové připojení *
No
Typ antény
2x2
Model řadiče WLAN
MediaTek MT7922
Výrobce ovladače WLAN
Realtek
Bluetooth
Yes
Verze Bluetooth
5.3
Možnosti připojení
Počet portů USB 3.2 (3.1 2. generace) Typ A
2
Počet portů USB 3.2 (3.1 generace 2) typu C
2
Počet HDMI portů *
1
Verze HDMI
2.1
Kombinovaný port sluchátek/mikrofonu
Yes
Typ nabíjecího portu
USB typu C
Alternativní režim portu USB typu C na DisplayPort
Yes
USB Power Delivery
Yes
USB Sleep-and-Charge
Yes
Porty USB Sleep-and-Charge
3
Výkon
Čipset základní desky
AMD SoC
Elektronický kompas
Yes
Akcelerometr
Yes
Gyroskop
Yes
Klávesnice
Polohovací zařízení
Touchpad
Numerické klávesy *
No
Podsvícení klávesnice
Yes
Klávesnice plné velikosti
Yes
Název barvy klávesnice
nightfall black opaque
Software
Předinstalovaný software
Duet® pro HP (30denní bezplatná zkušební verze); ExpressVPN (bezplatná 30denní zkušební verze); LastPass Premium (bezplatná 30denní zkušební verze), 1měsíční zkušební verze pro nové zákazníky Microsoft 365, McAfee Online Protection (30denní zkušební verze)
Software na vyzkoušení
25GB úložiště Dropbox po dobu 12 měsíců
Poskytovaný operační systém *
Windows 11 Home
Charakteristiky specifické pro danou značku
HP Audio Boost (zesílení zvuku)
Yes
Typ reproduktoru
HP Dual Speakers
HP Imagepad
Yes
Přední kamera
HP Wide Vision 5MP
HP Security tools (bezpečnostní nástroje)
Klávesa pro ztlumení mikrofonu; Závěrka kamery pro ochranu soukromí; Podpora firmwaru TPM (Trusted Platform Module)
Poskytnutý HP software
HP Support Assistant; HP Connection Optimizer; HP Command Center; OMEN Gaming Hub; HP Enhanced Lighting; myHP
HP segment
Domácí
HP GTIN (EAN/UPC)
198415271914
Baterie
Typ baterie
Lithium-polymerová (LiPo)
Počet článků baterie
4
Kapacita baterie *
55 Wh
Výdrž baterie (max.)
13,5 h
Výdrž baterie při přehrávání videa
15,75 h
Rychlé nabíjení
Yes
Rychlá doba nabíjení (50 %)
30 min
Příkon
Výkon adaptéru
65 W
Vstupní frekvence adaptéru
50 - 60 Hz
Vstupní napětí adaptéru
100 - 240 V
Bezpečnost
Ochrana heslem
Yes
Udržitelnost
Osvědčení o udržitelnosti
ENERGY STAR, EPEAT Gold
Udržitelné technologie a materiály
Šasi reproduktorů a rámeček z plastů končících v oceánech; Kryt, rám klávesnice, základna a kryty pantů z recyklovaných kovů; Klávesy a nůžkový mechanismus obsahují recyklovaný plast od spotřebitelů
Hmotnost a rozměry
Šířka
357,3 mm
Hloubka
228,4 mm
Výška
18,3 mm
Hmotnost *
1,79 kg
Údaje o balení
Šířka balení
69 mm
Hloubka balení
520 mm
Výška balení
305 mm
Hmotnost včetně balení
3,12 kg
Obsah balení
Stylus
Yes
Země Distributor
Czech Republic 1 distributor(s)
United Kingdom 1 distributor(s)
Prohlášení o vyloučení odpovědnosti HP ENVY x360 15-fh0001nc AMD Ryzen™ 7 7730U Hybridní (2v1) 39,6 cm (15.6") Dotyková obrazovka Full HD 16 GB LPDDR4x-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Home Černá:
Prohlášení o vyloučení odpovědnosti

[1] Vícejádrová technologie byla vyvinuta za účelem zvýšení výkonu určitých softwarových produktů. Výhody plynoucí z používání této technologie nejsou zaručené pro všechny zákazníky nebo softwarové aplikace. Výkon a taktovací frekvence se liší v závislosti na pracovním zatížení aplikací a na konfiguraci hardwaru a softwaru. Číselné hodnoty produktů AMD nemusí odpovídat taktu procesoru. Vyžaduje internetové připojení, které není součástí dodávky.
[2] Šasi reproduktorů a rámeček obsahují recyklované plasty končící v oceánech, kryt notebooku obsahuje recyklovaný hliník a klávesy obsahují recyklované plasty od spotřebitelů. Podíl recyklovaných materiálů obsažených v jednotlivých komponentech se liší v závislosti na produktu.
[3] Některé funkce nejsou dostupné ve všech edicích nebo verzích systému Windows. Systémy mohou vyžadovat instalaci vylepšeného nebo dodatečně zakoupeného hardwaru, ovladačů, softwaru nebo aktualizaci systému BIOS, aby mohla být funkčnost systému Windows plně využita. Systém Windows je automaticky aktualizován a aktivován. Je zapotřebí vysokorychlostní Internet a účet u společnosti Microsoft. Mohou být účtovány poplatky za připojení k Internetu a mohou existovat další požadavky na aktualizace. Další informace naleznete na webu http://www.windows.com.
[4] Vícejádrová technologie byla vyvinuta za účelem zvýšení výkonu určitých softwarových produktů. Výhody plynoucí z používání této technologie nejsou zaručené pro všechny zákazníky nebo softwarové aplikace. Výkon a taktovací frekvence se liší v závislosti na pracovním zatížení aplikací a na konfiguraci hardwaru a softwaru. Číselné hodnoty produktů AMD nemusí odpovídat taktu procesoru. Vyžaduje internetové připojení, které není součástí dodávky.
[5] Všechny technické specifikace představují typické parametry získané od výrobců komponent HP. Skutečný výkon se může lišit, může být vyšší nebo nižší.
[6] FHD zobrazení vyžaduje obsah ve vysokém rozlišení (FHD).
[7] Funkce potlačení blikání eliminuje blikání obrazovky pomocí integrovaného podsvícení LED se ztlumením prováděným snížením stejnosměrného proudu.
[8] Všechny technické specifikace představují typické parametry získané od výrobců komponent HP. Skutečný výkon se může lišit, tj. být vyšší nebo nižší.
[9] Bezplatná 30denní zkušební verze, která se změní na placenou službu, jakmile skončí její platnost. Každé placené předplatné poskytuje jednu (1) licenci, kterou lze kdykoli využít na třech (3) různých zařízeních. Další informace jsou k dispozici na adrese www.expressvpn.com.
[10] Zahrnuje recyklované kovové materiály.
[11] Certifikace EPEAT® Silver ve vybraných oblastech. Registrace EPEAT se v jednotlivých zemích liší. Informace o stavu registrace v jednotlivých zemích naleznete na www.epeat.net.
[12] ENERGY STAR a logo ENERGY STAR jsou registrované ochranné známky americké agentury EPA.
[13] Nabije baterii až na 50 % kapacity do 30 minut, když je systém vypnutý (pomocí příkazu k vypnutí). Doporučujeme používat adaptér HP dodaný s notebookem, nedoporučujeme používat nabíječku baterií s nižší kapacitou. Jakmile je baterie nabita na 50 % kapacity, rychlost nabíjení se vrátí do normálu. Doba nabíjení se může lišit o +/-10 % vzhledem k odchylkám mezi systémy. K dispozici u vybraných produktů HP. Kompletní seznam specifikací produktu je k dispozici na adrese http://store.hp.com.
[14] Výdrž baterie se liší v závislosti na různých faktorech, včetně konkrétního modelu, konfigurace, spuštěných aplikací, funkcí, míry využití, bezdrátového připojení a nastavení řízení spotřeby. Maximální kapacita baterie vlivem dlouhodobého používání přirozeně klesá. Další podrobnosti jsou k dispozici na adrese https://bapco.com/products/mobilemark-2018/.
Zřeknutí se odpovědnosti pro technické specifikace
25GB úložiště Dropbox zdarma po dobu 12 měsíců od data registrace. Úplné podrobnosti a podmínky používání včetně zásad zrušení najdete na webu služby Dropbox na adrese https://www.dropbox.com/help/space/hp-promotion. Vyžaduje internetové připojení, které není součástí dodávky.
Je vyžadováno připojení k internetu (není součástí dodávky). Aplikace McAfee je v počítači předinstalována a její aktivace vyžaduje účet. Po uplynutí zkušebního období je potřeba využít služby předplatného. Funkce VPN není dostupná v Indii, Číně, Sýrii nebo Severní Koreji. Aplikace McAfee není kompatibilní se systémem Windows 11 v režimu S. Budete muset trvale přepnout z režimu S. Přepnutí z režimu S není zpoplatněno, ale nebude možné jej znovu zapnout.
Životnost baterie se systémem Windows MobileMark 18 se liší v závislosti na různých faktorech, včetně konkrétního modelu, konfigurace, spuštěných aplikací, funkcí, míry využití, bezdrátového připojení a nastavení řízení spotřeby. Maximální kapacita baterie vlivem dlouhodobého používání přirozeně klesá. Více informací naleznete na stránce https://bapco.com/products/mobilemark-2018-v1-5/.
Nabije baterii až na 50 % kapacity do 30 minut, když je systém vypnutý (pomocí příkazu k vypnutí). Doporučujeme používat adaptér HP dodaný s notebookem, nedoporučujeme používat nabíječku baterií s nižší kapacitou. Jakmile je baterie nabita na 50 % kapacity, rychlost nabíjení se vrátí do normálu. Doba nabíjení se může lišit o +/-10 % vzhledem k odchylkám mezi systémy. K dispozici u vybraných produktů HP. Kompletní seznam specifikací produktu je k dispozici na adrese http://store.hp.com.
Vícejádrová technologie byla vyvinuta za účelem zvýšení výkonu určitých softwarových produktů. Výhody plynoucí z používání této technologie nejsou zaručené pro všechny zákazníky nebo softwarové aplikace. Výkon a taktovací frekvence se liší v závislosti na pracovním zatížení aplikací a konfiguracích hardwaru i softwaru. Číslování produktů AMD nemusí odpovídat taktu procesoru.
Výkon taktovací frekvence Max Boost se liší v závislosti na hardwaru, softwaru a celkové konfiguraci systému.
Výdrž baterie byla testována společností HP při nepřetržitém přehrávání FHD videa, rozlišení 1 080 p (1 920 × 1 080), jasu displeje 150 nitů, hlasitosti audio systému nastavené na výchozí hodnotu 17 %, hlasitosti audio přehrávače nastavené na 100 %, přehrávání v režimu celé obrazovky z místního úložiště, připojených sluchátkách nebo reproduktoru (pokud není k dispozici zvukový konektor) a zapnutém bezdrátovém připojení bez navázaného připojení. Skutečná výdrž baterie se liší v závislosti na konfiguraci a maximální kapacita baterie vlivem dlouhodobého používání přirozeně klesá.
Wi-Fi 6E podporuje gigabitovou rychlost při přenosu souborů mezi dvěma zařízeními připojenými ke stejnému směrovači. Vyžaduje bezdrátový směrovač, který se prodává samostatně.
Rozhraní Wi-Fi 6E k fungování v 6GHz pásmu vyžaduje směrovač s podporou Wi-Fi 6E, který se prodává samostatně. Dostupnost veřejných bezdrátových přístupových bodů je omezená. Rozhraní Wi-Fi 6E je zpětně kompatibilní s předchozími specifikacemi 802.11. K dispozici v zemích, kde je podporováno rozhraní 6 GHz.
Všechny technické údaje týkající se výkonu představují obvyklé technické údaje, které společnosti HP poskytli výrobci; Skutečný výkon se může lišit, může být vyšší nebo nižší.
Poměr aktivní i neaktivní plochy obrazu k aktivní ploše obrazu s rámečkem. Měřeno s víkem kolmo ke stolu.
Nejlepších výsledků s režimem HP Sleep and Charge lze dosáhnout pomocí standardního kabelu s protokolem nabíjení USB nebo kabelovým adaptérem s externím zařízením.
TUV Low Blue Light je kvalita testu shody displeje se specifikacemi. Podrobnosti jsou k dispozici na adrese https://www.certipedia.com/?locale=en#search.
Po 30 dnech dojde k návratu k základní verzi služby LastPass.
Skutečná provozní doba baterie (Wh) se může od uvedené kapacity lišit. Kapacita baterie přirozeně klesá vlivem doby skladování, času, používání, prostředí, teploty, systémové konfigurace, využívaných aplikací, funkcí, nastavení správy napájení a dalších faktorů.
Vyžaduje aktivaci do 180 dnů od aktivace systému Windows.
Nabídka je k dispozici po celém světě (kromě Číny, zemí pod embargem a dalších zemí, které jsou omezeny příslušným zákonem nebo nařízením) pro nové i stávající předplatitele ve věku nad 18 let. Klikněte na ikonu Adobe v nabídce Start a vyzkoušejte 1měsíční bezplatnou zkušební verzi softwaru Adobe. Software je vázán na toto zařízení a není přenosný. Pokud chcete využívat předplatné s automatickým obnovením, při registraci zadejte způsob platby. Po přidání způsobu platby se bude předplatné automaticky obnovovat podle aktuálního kurzu a data obnovení, dokud službu nezrušíte. Pokud službu zrušíte před skončením jednoměsíční bezplatné zkušební doby, nebudete nic platit. Předplatné lze kdykoli zrušit na stránce účtu Adobe nebo přes zákaznickou podporu. Podívejte se na aktuální ceny produktů Adobe, které jsou součástí této nabídky. Nabídka není k dispozici pro zákazníky s licencí Education, OEM nebo multilicencí. Podléhá dostupnosti v místě bydliště příjemce. Mohou platit dodatečné smluvní podmínky. PODMÍNKY NEPLATÍ TAM, KDE JSOU ZAKÁZÁNY NEBO OMEZENY ZÁKONEM.
DisplayHDR™ představuje testovací specifikaci norem od asociace VESA pro displeje, které označují kvalitu HDR (High Dynamic Range). Podrobnosti jsou k dispozici na adrese http://displayhdr.org.
Vychází z registrace U.S. EPEAT® podle normy IEEE 1680.1-2018 EPEAT®. Stav EPEAT® se v jednotlivých zemích liší. Další informace jsou k dispozici na adrese www.epeat.net.
Eyesafe® Display pro tlumení modrého světla představuje kvalitu specifikací pro testování souladu displejů s normami. Podrobnosti jsou k dispozici na adrese https://eyesafe.com.
Technologie FreeSync™ je k dispozici pouze při připojení pomocí portu DisplayPort nebo HDMI. FreeSync je technologie AMD dostupná u displejů s rozlišením FHD nebo QHD, která byla navržena pro potlačení zasekávání a trhání obrazu při hraní her a prohlížení videí. Využívá vzájemné sladění obnovovací frekvence mezi displejem a grafickou kartou. Vyžaduje monitor, grafiku AMD Radeon™ nebo procesor AMD A-Series APU s podporou technologie DisplayPort™ Adaptive-Sync. Vyžaduje ovladač AMD Catalyst™ 15.2 Beta (nebo novější). Adaptivní obnovovací frekvence se u jednotlivých displejů liší.
Nainstalovaná verze aplikace Concepts Basic je bezplatná. Vyzkoušej neomezené možnosti kreslení díky 1měsíční bezplatné zkušební verzi aplikace Concepts Everything s možností upgradu. Po uplynutí této doby může být účtováno měsíční nebo roční předplatné. Tvůj plán se prodlouží automaticky do 24 hodin po skončení fakturačního období, pokud ho nezrušíš předem. Pomocí účtu Windows Store ho můžeš kdykoli zrušit nebo změnit. V obchodě aplikace Concepts najdeš aktuální ceny pro svou zemi nebo oblast.
Aplikace Duet for HP je na tomto počítači předinstalovaná. Umožněte používání na sekundárních zařízeních stažením aplikace z obchodu iOS nebo Google Play a připojte se k počítači. Využití pera či dotykového ovládání na sekundárním zařízení vyžaduje upgrade na verzi Duet Pro, kterou lze zakoupit v aplikaci Duet for HP.
Hmotnost a rozměry systému se mohou lišit na základě konfigurace a výrobních odchylek.
Podíl plastů pocházejících z oceánů obsažených v jednotlivých komponentech se liší podle produktu.
Kryt notebooku byl vyroben z recyklovaných kovových materiálů. Podíl obsahu recyklovaného kovu se liší v závislosti na produktu.
Komponenty klávesnice obsahují recyklovaný plast pocházející od spotřebitelů. Podíl recyklovaných plastů od spotřebitelů obsažených v každé komponentě se liší v závislosti na produktu.
Funkce potlačení blikání eliminuje blikání obrazovky pomocí integrace podsvícení nebo osvětlení LED se stmíváním stejnosměrným proudem. Panel OLED využívá stmívání stejnosměrným proudem při hodnotách nad 100 nitů.
Provoz Bluetooth® 5.3 vyžaduje podporu operačního systému Microsoft/Chrome. Pokud operační systém Microsoft/Chrome tuto technologii nepodporuje, Bluetooth® 5.3 bude fungovat jako Bluetooth® 5.2 nebo nižší verze.