location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pavilion x360 14-ek1011nc Intel® Core™ i3 i3-1315U Hybridní (2v1) 35,6 cm (14") Dotyková obrazovka Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Růžové zlato

Značka:
Obvykle ochranná známka výrobce, pod kterou zákazníci firmu znají. Jeden výrobce může vyrábět zboží pod různými značkami. Někteří výrobci licencují své značky dalším firmám.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pavilion x360
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
14
HP segment:
HP segment
Domácí
Název produktu:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
14-ek1011nc
Kód produktu:
Unikátní identifikátor produktu, který mu přiřadil jeho výrobce. Více kódů produktu může být přiřazeno k jednomu mateřskému kódu v případě, že jsou jejich specifikace identické. Tím se odstraní nesprávné kódy nebo nepodstatné logistické informace.
A47N8EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0198415271655 show
Kategorie:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Kvalita datového listu: vytvořen/standardizován Icecatem
Kvalita produktových listů může mít několik úrovní:
načtena jen logistická data: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
vytvořen/standardizován Icecatem: the data-sheet is created or standardized by an Icecat editor.
Počet zhlédnutí produktu: 408
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Poslední aktualizace:: 17 Aug 2024 02:08:42
Datum poslední změny produktového listu v katalogu Icecatu
Product Brochure/Datasheet (3.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Pavilion x360 14-ek1011nc Intel® Core™ i3 i3-1315U Hybridní (2v1) 35,6 cm (14") Dotyková obrazovka Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Růžové zlato
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Core™ i3-1315U (max. 4,5 GHz s technologií Intel® Turbo Boost, 10 MB mezipaměti L3, 6 jader, 8 vláken)
  • - Windows 11 Home – společnost HP doporučuje Windows 11 Pro pro firmy
  • - 35,6cm (14") dotykový displej FHD
  • - Grafika Intel® UHD
  • - 8 GB memory; 512 GB SSD storage
Záruka: 2letá (2/2/0) omezená záruka zahrnuje 2letou záruku na díly a práci. Bez oprav u zákazníka. Smluvní podmínky se mohou v jednotlivých zemích lišit. Záruka podléhá určitým omezením a výjimkám.
Long product name HP Pavilion x360 14-ek1011nc Intel® Core™ i3 i3-1315U Hybridní (2v1) 35,6 cm (14") Dotyková obrazovka Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Růžové zlato :
The short editorial description of HP Pavilion x360 14-ek1011nc Intel® Core™ i3 i3-1315U Hybridní (2v1) 35,6 cm (14") Dotyková obrazovka Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Růžové zlato

Pavilion x360 2-in-1 Laptop 14-ek1011nc, Windows 11 Home, 14", Touch screen, Intel® Core™ i3, 8GB RAM, 512GB SSD, FHD, Světle růžovozlatá
Více>>>
HP Pavilion x360 14-ek1011nc Intel® Core™ i3 i3-1315U Hybridní (2v1) 35,6 cm (14") Dotyková obrazovka Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Růžové zlato:
The official marketing text of HP Pavilion x360 14-ek1011nc Intel® Core™ i3 i3-1315U Hybridní (2v1) 35,6 cm (14") Dotyková obrazovka Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Růžové zlato as supplied by the manufacturer

Užívej si zábavu kdekoli a podle svých představ
Notebook HP Pavilion x360 byl vytvořen s důrazem na flexibilitu. Najděte optimální úhel otočením obrazovky o 360° a ponořte se nerušeně do zábavy díky na míru vyladěným kvalitním reproduktorům. Zůstaňte ve spojení s jistotou spolehlivosti a výkonu s procesorem Intel®[1] a technologií HP Network Booster. Tento notebook je navíc vyroben z recyklovaných materiálů[2].

Short summary description HP Pavilion x360 14-ek1011nc Intel® Core™ i3 i3-1315U Hybridní (2v1) 35,6 cm (14") Dotyková obrazovka Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Růžové zlato:
This short summary of the HP Pavilion x360 14-ek1011nc Intel® Core™ i3 i3-1315U Hybridní (2v1) 35,6 cm (14") Dotyková obrazovka Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Růžové zlato data-sheet is auto-generated and uses the product title and the first six key specs.

HP Pavilion x360 14-ek1011nc, Intel® Core™ i3, 35,6 cm (14"), 1920 x 1080 px, 8 GB, 512 GB, Windows 11 Home

Long summary description HP Pavilion x360 14-ek1011nc Intel® Core™ i3 i3-1315U Hybridní (2v1) 35,6 cm (14") Dotyková obrazovka Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Růžové zlato:
This is an auto-generated long summary of HP Pavilion x360 14-ek1011nc Intel® Core™ i3 i3-1315U Hybridní (2v1) 35,6 cm (14") Dotyková obrazovka Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Růžové zlato based on the first three specs of the first five spec groups.

HP Pavilion x360 14-ek1011nc. Typ produktu: Hybridní (2v1), Formát: Konvertibilní (skládací). Typ procesoru: Intel® Core™ i3, Model procesoru: i3-1315U. Úhlopříčka displeje: 35,6 cm (14"), Typ HD rozlišení: Full HD, Rozlišení displeje: 1920 x 1080 px, Dotyková obrazovka. Vnitřní paměť: 8 GB, Typ vnitřní paměti: DDR4-SDRAM. Celková kapacita úložiště: 512 GB, Ukládací médium: SSD. Model grafického adaptéru na kartě: Intel® UHD Graphics. Poskytovaný operační systém: Windows 11 Home. Barva: Růžové zlato

Podmanivá zábava vždy a všude
Podmanivá zábava vždy a všude

Díky 360° designu se můžeš bavit přesně podle svých představ a se zvukem od B&O si můžeš vychutnat pohlcující zvuk.

Skvělý výkon po celý den
Skvělý výkon po celý den

Kombinace výkonného procesoru Intel®[1] a posilovače sítě HP zajišťuje optimální chod systému.

Design šetrný k životnímu prostředí
Design šetrný k životnímu prostředí

Rozhodni se pro změnu k lepšímu díky udržitelnému notebooku vyrobenému z recyklovaných plastů končících v oceánech a recyklovaných plastů od spotřebitelů[2].

Nový úhel pohledu
Nový úhel pohledu

Windows 11 je místem, kde můžete přemýšlet, vyjadřovat se a tvořit přirozeným způsobem. Nabízí přepracovanou nabídku Start, nové způsoby spojení s oblíbenými lidmi, zprávy, hry a další obsah. [3]

Získejte potřebný výkon a možnosti, se kterými váš počítač zvládne hravě každý úkol

Nabízí více než jen skóre výkonu. Procesory Intel® Core™ 13. generace zdokonalují reálné výpočty a poskytují efektivnější multitasking. [4]

Grafika Intel® UHD

Streamujte obsah plynule v rozlišení 4K a hrajte své oblíbené hry v rozlišení 720p bez potřeby samostatné grafické karty. S vynikajícím grafickým výkonem Intel® UHD sami poznáte rozdíl ve všem, co děláte. [5]

Potlačení blikání

S technologií DC Dimming, která umožňuje ovládání jasu úpravou stejnosměrného proudu místo podsvícení, můžeme eliminovat blikání obrazovky a nabídnout tak příjemnější obraz. [6]

Dotyková obrazovka FHD IPS

S širokými pozorovacími úhly 178° a živým zobrazením vždy uvidíte svůj obsah v nejlepším podání. A s dotykovou technologií můžete ovládat počítač přímo na obrazovce. [7]

Certifikace ENERGY STAR®
Certifikace ENERGY STAR®

Šetřete energií a penězi díky certifikátu ENERGY STAR® od agentury EPA, takže budete spotřebovávat méně energie a šetřit peníze tam, kde je to nejdůležitější. [9]

Recyklovaný hliník

I maličkosti mají velký význam. Tento notebook je vyroben s obsahem udržitelných materiálů, jako je recyklovaný hliník. [10]

Úžasně dlouhá výdrž baterie

Žijte si svůj den bez starostí o nabíjení. S výdrží baterie až 9 hodin můžete pracovat nebo sledovat multimediální obsah mnohem déle bez nutnosti nabíjení. [12]

HP Fast Charge

Když notebooku dochází energie, nikdo nemá čas na dlouhé nabíjení. Přibližně za 30 minut můžete nabít vypnuté zařízení z 0 na 50 % kapacity. [13]

Úložiště PCIe SSD

Díky až 512GB bleskovému úložišti PCIe SSD spustíte systém během několika sekund.

Moderní pohotovostní režim s připojením

Mějte přehled o e-mailech, upozorněních kalendáře a dalších aktivitách, i když nepoužíváš počítač. Počítač zůstává připojený a umožňuje okamžité aktualizace.

Skutečně silný zvukový zážitek

Díky duálním reproduktorům HP, funkci HP Audio Boost a vlastnímu ladění od odborníků ze společnosti B&O si můžete vychutnat bohatý a autentický zvuk. Nechte se unášet zvukem.

DDR4 RAM

DDR4 je budoucností paměti RAM, neboť pracuje mnohem účinněji a spolehlivěji při vysokorychlostních operacích. S větší šířkou pásma zvládá vše od zpracovávání více úloh najednou až po hraní her mnohem rychleji.

Čtečka otisků prstů

Přihlaste se pohodlně k zařízení dotykem prstu v libovolném režimu. Patentovaná technologie 3D otisků prstů zajišťuje bezpečný přístup a online platby.

Napájení USB Type-C® + displej + přenosová rychlost signálu 10 Gb/s

Napájejte zařízení a připojte externí displej pomocí jediného portu USB-C® s přenosovou rychlostí signálu 10 Gb/s. Navíc je oboustranný, takže se nemusíte strachovat, že ho zapojíte opačně.

HP Imagepad s podporou vícedotykových gest

Tento skutečně vícedotykový touchpad podporuje gesta čtyřmi prsty a umožňuje posouvání, přibližování a navigaci jednoduchým dotykem.

Plasty pocházející z oceánů

Naše notebooky jsou vyrobeny s ohledem na životní prostředí z udržitelných materiálů, jako jsou plasty končící v oceánech použité v rámečku a krytu reproduktoru. [8]

Vzhled
Typ produktu *
Hybridní (2v1)
Barva *
Růžové zlato
Formát *
Konvertibilní (skládací)
Tržní kategorie
Všední
Rok uvedení na trh
2024
Design výrobků
Kryt a základna s lakovaným povrchem, anodizovaný rám klávesnice
Originální značka
HP
Obrazovka
Úhlopříčka displeje *
35,6 cm (14")
Rozlišení displeje *
1920 x 1080 px
Dotyková obrazovka *
Yes
Typ HD rozlišení
Full HD
Typ panelu
IPS
LED podsvícení
Yes
Nativní poměr stran
16:9
Typ skla displeje
Sklo od kraji ke kraji
Technologie rámečku displeje
Micro-Edge
Jas displeje
250 cd/m²
Úhlopříčka obrazovky (v metrických jednotkách)
35,6 cm
Barevný prostor
NTSC
Barevný gamut
45%
Procesor
Výrobce procesoru *
Intel
Typ procesoru *
Intel® Core™ i3
Generace procesoru
Intel Core i3-13xxx
Model procesoru *
i3-1315U
Počet jader procesoru
6
Počet vláken procesoru
8
Takt procesoru při přetaktování
4,5 GHz
Výkonná jádra
2
Účinná jádra
4
Max. turbo frekvence jádra (výkon)
4,5 GHz
Max. turbo frekvence jádra (úspora)
3,3 GHz
Vyrovnávací paměť procesoru
10 MB
Typ paměti cache procesoru
L3
Základní výkon procesoru
15 W
Maximální turbo výkon
55 W
Paměť
Vnitřní paměť *
8 GB
Typ vnitřní paměti
DDR4-SDRAM
Frekvence paměti
3200 MHz
Formát paměti
Na základní desce
Maximální vnitřní paměť *
8 GB
Úložná média
Celková kapacita úložiště *
512 GB
Ukládací médium *
SSD
Celková kapacita SSD
512 GB
Počet instalovaných SSD
1
Kapacita disku SSD
512 GB
Typ paměti SSD
TLC
Rozhraní pro disky SSD
PCI Express
NVMe
Yes
Formát SSD
M.2
Typ optické jednotky *
No
Integrovaná čtečka karet
Yes
Grafika
Diskrétní model grafického adaptéru *
Není dostupný
Integrovaný grafický adaptér *
Yes
Výrobce integrovaného GPU
Intel
Diskrétní grafický adaptér *
No
Produktová řada integrovaného grafického adaptéru
Intel® UHD Graphics
Model grafického adaptéru na kartě *
Intel® UHD Graphics
Zvuk
Zvukový systém
Bang & Olufsen
Vestavěné reproduktory
Yes
Počet zabudovaných reproduktorů
2
Zabudovaný mikrofon
Yes
Fotoaparát
Přední kamera
Yes
Rozlišení přední kamery
5 MP
Kamera chránící soukromí
Yes
Typ ochrany soukromí
Záslepka kamery
Počítačová síť
Wi-Fi standard *
Wi-Fi 6 (802.11ax)
Standardy Wi-Fi
Wi-Fi 6 (802.11ax)
Mobilní síťové připojení *
No
Typ antény
2x2
Výrobce ovladače WLAN
Realtek
Bluetooth
Yes
Verze Bluetooth
5.3
Možnosti připojení
Počet portů USB 3.2 (3.1 1. generace) Typ A *
2
Počet portů USB 3.2 (3.1 generace 2) typu C
1
Počet HDMI portů *
1
Verze HDMI
2.1
Kombinovaný port sluchátek/mikrofonu
Yes
Typ nabíjecího portu
USB typu C
Alternativní režim portu USB typu C na DisplayPort
Yes
USB Power Delivery
Yes
USB Sleep-and-Charge
Yes
Porty USB Sleep-and-Charge
1
Výkon
Čipset základní desky
Intel® SoC
Akcelerometr
Yes
Gyroskop
Yes
Klávesnice
Polohovací zařízení
Touchpad
Numerické klávesy *
No
Podsvícení klávesnice
Yes
Klávesnice plné velikosti
Yes
Software
Předinstalovaný software
1měsíční zkušební verze pro nové zákazníky Microsoft 365, 30denní zkušební verze programu McAfee Online Protection
Software na vyzkoušení
25GB úložiště Dropbox po dobu 12 měsíců
Poskytovaný operační systém *
Windows 11 Home
Charakteristiky specifické pro danou značku
HP Audio Boost (zesílení zvuku)
Yes
Typ reproduktoru
HP Dual Speakers
HP Connection Optimizer
Yes
HP Support Assistant (asistence)
Yes
HP Smart AC Adapter
Yes
HP Imagepad
Yes
Přední kamera
HP TrueVision 5MP
HP Security tools (bezpečnostní nástroje)
Podpora firmwarového modulu TPM (Trusted Platform Module)
Poskytnutý HP software
HP Command Center; OMEN Gaming Hub; HP Enhanced Lighting; myHP
HP segment
Domácí
Baterie
Typ baterie
Lithium-polymerová (LiPo)
Počet článků baterie
3
Kapacita baterie *
43 Wh
Výdrž baterie (max.)
9,5 h
Výdrž baterie při přehrávání videa
12 h
Rychlé nabíjení
Yes
Rychlá doba nabíjení (50 %)
30 min
Hmotnost baterie
175 g
Příkon
Výkon adaptéru
65 W
Bezpečnost
Čtečka otisků prstů
Yes
Trusted Platform Module (TPM)
Yes
Ochrana heslem
Yes
Udržitelnost
Dodržování předpisů v oblasti udržitelnosti
Yes
Osvědčení o udržitelnosti
ENERGY STAR, EPEAT Gold
Hmotnost a rozměry
Šířka
322 mm
Hloubka
210 mm
Výška (čelní)
1,89 cm
Výška (zadní)
1,99 cm
Hmotnost *
1,51 kg
Údaje o balení
Šířka balení
69 mm
Hloubka balení
483 mm
Výška balení
305 mm
Hmotnost včetně balení
2,16 kg
Země Distributor
Czech Republic 1 distributor(s)
United Kingdom 1 distributor(s)
Disclaimer HP Pavilion x360 14-ek1011nc Intel® Core™ i3 i3-1315U Hybridní (2v1) 35,6 cm (14") Dotyková obrazovka Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 11 Home Růžové zlato:
Disclaimer

[1] Vícejádrová technologie byla vyvinuta za účelem zvýšení výkonu určitých softwarových produktů. Výhody plynoucí z používání této technologie nejsou zaručené pro všechny zákazníky nebo softwarové aplikace. Výkon a taktovací frekvence se liší v závislosti na pracovním zatížení aplikací a konfiguracích hardwaru i softwaru. Číslování produktů Intel nemusí odpovídat výkonu.
[2] Podíl plastů končících v oceánech a recyklovaných plastů od spotřebitelů se liší v závislosti na produktu. Podíl recyklovaných plastů vychází z definice uvedené v normě IEEE 1680.1-2018.
[3] Některé funkce nejsou dostupné ve všech edicích nebo verzích systému Windows. Systémy mohou vyžadovat instalaci vylepšeného nebo dodatečně zakoupeného hardwaru, ovladačů, softwaru nebo aktualizaci systému BIOS, aby mohla být funkčnost systému Windows plně využita. Systém Windows je automaticky aktualizován a aktivován. Je zapotřebí vysokorychlostní Internet a účet u společnosti Microsoft. Mohou být účtovány poplatky za připojení k Internetu a mohou existovat další požadavky na aktualizace. Další informace naleznete na webu http://www.windows.com.
[4] Vícejádrová technologie byla vyvinuta za účelem zvýšení výkonu určitých softwarových produktů. Výhody plynoucí z používání této technologie nejsou zaručené pro všechny zákazníky nebo softwarové aplikace. Výkon a taktovací frekvence se liší v závislosti na pracovním zatížení aplikací a konfiguracích hardwaru a softwaru. Číselné hodnoty produktů Intel nemusí odpovídat výkonu.
[5] Zobrazení HD vyžaduje obsah v rozlišení HD. Výkon grafiky může být omezený v závislosti na maximálním rozlišení displeje. Zobrazení v plném rozlišení 4K vyžaduje obsah 4K.
[6] Funkce potlačení blikání eliminuje blikání obrazovky pomocí integrovaného podsvícení LED se ztlumením prováděným snížením stejnosměrného proudu.
[7] FHD zobrazení vyžaduje obsah ve vysokém rozlišení (FHD).
[8] Podíl plastů končících v oceánech obsažených v jednotlivých komponentech se liší v závislosti na produktu.
[9] ENERGY STAR a logo ENERGY STAR jsou registrované ochranné známky americké agentury EPA.
[10] Zahrnuje recyklované kovové materiály.
[12] Výdrž baterie se liší v závislosti na různých faktorech, včetně konkrétního modelu, konfigurace, spuštěných aplikací, funkcí, míry využití, bezdrátového připojení a nastavení řízení spotřeby. Maximální kapacita baterie vlivem dlouhodobého používání přirozeně klesá. Další podrobnosti jsou k dispozici na https://bapco.com/products/mobilemark-25/.
[13] Nabije baterii až na 50 % kapacity do 30 minut, když je systém vypnutý (pomocí příkazu k vypnutí). Doporučujeme používat adaptér HP dodaný s notebookem, nedoporučujeme používat nabíječku baterií s nižší kapacitou. Jakmile je baterie nabita na 50 % kapacity, rychlost nabíjení se vrátí do normálu. Doba nabíjení se může lišit o +/-10 % vzhledem k odchylkám mezi systémy. K dispozici u vybraných produktů HP. Kompletní seznam specifikací produktu je k dispozici na adrese http://store.hp.com.
Zřeknutí se odpovědnosti pro technické specifikace
25GB úložiště Dropbox zdarma po dobu 12 měsíců od data registrace. Úplné podrobnosti a podmínky používání včetně zásad zrušení najdete na webu služby Dropbox na adrese https://www.dropbox.com/help/space/hp-promotion. Vyžaduje internetové připojení, které není součástí dodávky.
Je vyžadováno připojení k internetu (není součástí dodávky). Aplikace McAfee je v počítači předinstalována a její aktivace vyžaduje účet. Po uplynutí zkušebního období je potřeba využít služby předplatného. Funkce VPN není dostupná v Indii, Číně, Sýrii nebo Severní Koreji. Aplikace McAfee není kompatibilní se systémem Windows 11 v režimu S. Budete muset trvale přepnout z režimu S. Přepnutí z režimu S není zpoplatněno, ale nebude možné jej znovu zapnout.
Životnost baterie se systémem Windows MobileMark 18 se liší v závislosti na různých faktorech, včetně konkrétního modelu, konfigurace, spuštěných aplikací, funkcí, míry využití, bezdrátového připojení a nastavení řízení spotřeby. Maximální kapacita baterie vlivem dlouhodobého používání přirozeně klesá. Více informací naleznete na stránce https://bapco.com/products/mobilemark-2018-v1-5/.
Nabije baterii až na 50 % kapacity do 30 minut, když je systém vypnutý (pomocí příkazu k vypnutí). Doporučujeme používat adaptér HP dodaný s notebookem, nedoporučujeme používat nabíječku baterií s nižší kapacitou. Jakmile je baterie nabita na 50 % kapacity, rychlost nabíjení se vrátí do normálu. Doba nabíjení se může lišit o +/-10 % vzhledem k odchylkám mezi systémy. K dispozici u vybraných produktů HP. Kompletní seznam specifikací produktu je k dispozici na adrese http://store.hp.com.
Vícejádrová technologie byla vyvinuta za účelem zvýšení výkonu určitých softwarových produktů. Výhody plynoucí z používání této technologie nejsou zaručené pro všechny zákazníky nebo softwarové aplikace. Výkon a taktovací frekvence se liší v závislosti na pracovním zatížení aplikací a konfiguracích hardwaru i softwaru. Číslování, značky a názvy produktů Intel nemusí odpovídat výkonu.
Výkon technologie Intel® Turbo Boost se liší v závislosti na hardwaru, softwaru a celkové konfiguraci systému. Více informací naleznete na stránce http://www.intel.com/technology/turboboost/.
Výdrž baterie byla testována společností HP při nepřetržitém přehrávání FHD videa, rozlišení 1 080 p (1 920 × 1 080), jasu displeje 150 nitů, hlasitosti audio systému nastavené na výchozí hodnotu 17 %, hlasitosti audio přehrávače nastavené na 100 %, přehrávání v režimu celé obrazovky z místního úložiště, připojených sluchátkách nebo reproduktoru (pokud není k dispozici zvukový konektor) a zapnutém bezdrátovém připojení bez navázaného připojení. Skutečná výdrž baterie se liší v závislosti na konfiguraci a maximální kapacita baterie vlivem dlouhodobého používání přirozeně klesá.
Wi-Fi 6 podporuje gigabitovou přenosovou rychlost při přenosu souborů mezi dvěma zařízeními připojenými ke stejnému směrovači. Vyžaduje bezdrátový směrovač, který se prodává samostatně a podporuje 80MHz a vyšší kanály.
Vyžaduje bezdrátový přístupový bod a internetové připojení, které se prodávají samostatně. Dostupnost veřejných bezdrátových přístupových bodů je omezená. Rozhraní Wi-Fi 6 je zpětně kompatibilní s předchozími specifikacemi 802.11.
Rozhraní Wi-Fi 6 (802.11ax) není podporováno v Bělorusku, kde budou nastavení Wi-Fi optimalizována pro místní předepsané požadavky (802.11ac).
Všechny technické údaje týkající se výkonu představují obvyklé technické údaje, které společnosti HP poskytli výrobci; Skutečný výkon se může lišit, může být vyšší nebo nižší.
Poměr aktivní i neaktivní plochy obrazu k aktivní ploše obrazu s rámečkem. Měřeno s víkem kolmo ke stolu.
Nejlepších výsledků s režimem HP Sleep and Charge lze dosáhnout pomocí standardního kabelu s protokolem nabíjení USB nebo kabelovým adaptérem s externím zařízením.
Po 30 dnech dojde k návratu k základní verzi služby LastPass.
Skutečná provozní doba baterie (Wh) se může od uvedené kapacity lišit. Kapacita baterie přirozeně klesá vlivem doby skladování, času, používání, prostředí, teploty, systémové konfigurace, využívaných aplikací, funkcí, nastavení správy napájení a dalších faktorů.
Vyžaduje aktivaci do 180 dnů od aktivace systému Windows.
Nabídka je k dispozici po celém světě (kromě Číny, zemí pod embargem a dalších zemí, které jsou omezeny příslušným zákonem nebo nařízením) pro nové i stávající předplatitele ve věku nad 18 let. Klikněte na ikonu Adobe v nabídce Start a vyzkoušejte 1měsíční bezplatnou zkušební verzi softwaru Adobe. Software je vázán na toto zařízení a není přenosný. Pokud chcete využívat předplatné s automatickým obnovením, při registraci zadejte způsob platby. Po přidání způsobu platby se bude předplatné automaticky obnovovat podle aktuálního kurzu a data obnovení, dokud službu nezrušíte. Pokud službu zrušíte před skončením jednoměsíční bezplatné zkušební doby, nebudete nic platit. Předplatné lze kdykoli zrušit na stránce účtu Adobe nebo přes zákaznickou podporu. Podívejte se na aktuální ceny produktů Adobe, které jsou součástí této nabídky. Nabídka není k dispozici pro zákazníky s licencí Education, OEM nebo multilicencí. Podléhá dostupnosti v místě bydliště příjemce. Mohou platit dodatečné smluvní podmínky. PODMÍNKY NEPLATÍ TAM, KDE JSOU ZAKÁZÁNY NEBO OMEZENY ZÁKONEM.
Vychází z registrace U.S. EPEAT® podle normy IEEE 1680.1-2018 EPEAT®. Stav EPEAT® se v jednotlivých zemích liší. Další informace jsou k dispozici na adrese www.epeat.net.
Aplikace Duet for HP je na tomto počítači předinstalovaná. Umožněte používání na sekundárních zařízeních stažením aplikace z obchodu iOS nebo Google Play a připojte se k počítači. Využití pera či dotykového ovládání na sekundárním zařízení vyžaduje upgrade na verzi Duet Pro, kterou lze zakoupit v aplikaci Duet for HP.
Hmotnost a rozměry systému se mohou lišit na základě konfigurace a výrobních odchylek.
Podíl plastů pocházejících z oceánů obsažených v jednotlivých komponentech se liší podle produktu.
Kryt notebooku byl vyroben z recyklovaných kovových materiálů. Podíl obsahu recyklovaného kovu se liší v závislosti na produktu.
Klávesy obsahují recyklované plasty od spotřebitelů. Podíl obsahu recyklovaných plastů od spotřebitelů obsažených v jednotlivých komponentech se liší v závislosti na produktu.
Funkce potlačení blikání eliminuje blikání obrazovky pomocí integrace podsvícení nebo osvětlení LED se stmíváním stejnosměrným proudem. Panel OLED využívá stmívání stejnosměrným proudem při hodnotách nad 100 nitů.
Provoz Bluetooth® 5.3 vyžaduje podporu operačního systému Microsoft/Chrome. Pokud operační systém Microsoft/Chrome tuto technologii nepodporuje, Bluetooth® 5.3 bude fungovat jako Bluetooth® 5.2 nebo nižší verze.