location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Z1 G9 Intel® Core™ i7 i7-14700 32 GB DDR5-SDRAM 2 TB SSD NVIDIA GeForce RTX 4060 Windows 11 Pro Tower Pracovní stanice Černá

Značka:
Obvykle ochranná známka výrobce, pod kterou zákazníci firmu znají. Jeden výrobce může vyrábět zboží pod různými značkami. Někteří výrobci licencují své značky dalším firmám.
HP Check ‘HP’ global rank
Název produktu:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z1 G9
Kód produktu:
Unikátní identifikátor produktu, který mu přiřadil jeho výrobce. Více kódů produktu může být přiřazeno k jednomu mateřskému kódu v případě, že jsou jejich specifikace identické. Tím se odstraní nesprávné kódy nebo nepodstatné logistické informace.
A40J3ET
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0198701012009 show
Kategorie:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PC/pracovní stanice Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Kvalita datového listu: vytvořen/standardizován Icecatem
Kvalita produktových listů může mít několik úrovní:
načtena jen logistická data: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
vytvořen/standardizován Icecatem: the data-sheet is created or standardized by an Icecat editor.
Počet zhlédnutí produktu: 1885
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Poslední aktualizace:: 10 Oct 2024 13:35:31
Datum poslední změny produktového listu v katalogu Icecatu
Product Brochure/Datasheet (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Z1 G9 Intel® Core™ i7 i7-14700 32 GB DDR5-SDRAM 2 TB SSD NVIDIA GeForce RTX 4060 Windows 11 Pro Tower Pracovní stanice Černá
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Core™ i7-14700 (max. 5,4 GHz s technologií Intel® Turbo Boost, 33 MB mezipaměti L3, 20 jader, 28 vláken)
  • - Windows 11 Pro
  • - NVIDIA® GeForce RTX™ 4060 (8 GB vyhrazené paměti GDDR6)
  • - 32 GB memory; 2 TB SSD storage
Záruka: 3letá (3/3/3) omezená záruka zahrnuje 3letou záruku na díly, práci a opravy u zákazníka. Podmínky záruky se mohou v jednotlivých zemích lišit. Záruka podléhá určitým omezením a výjimkám. Včetně služby podpory: Služba HP Wolf Pro Security Edition 1r. Smluvní podmínky jsou k dispozici na adrese https://h20195.www2.hp.com/v2/GetPDF.aspx/4AA8-1150CSE & https://www8.hp.com/h20195/v2/getpdf.aspx/4AA5-7123CSE.pdf
Long product name HP Z1 G9 Intel® Core™ i7 i7-14700 32 GB DDR5-SDRAM 2 TB SSD NVIDIA GeForce RTX 4060 Windows 11 Pro Tower Pracovní stanice Černá :
The short editorial description of HP Z1 G9 Intel® Core™ i7 i7-14700 32 GB DDR5-SDRAM 2 TB SSD NVIDIA GeForce RTX 4060 Windows 11 Pro Tower Pracovní stanice Černá

Stolní počítač HP Z1 G9 Tower, Windows 11 Pro, Intel® Core™ i7, 32GB RAM, 2TB SSD, NVIDIA® GeForce RTX™ 4060
Více>>>
HP Z1 G9 Intel® Core™ i7 i7-14700 32 GB DDR5-SDRAM 2 TB SSD NVIDIA GeForce RTX 4060 Windows 11 Pro Tower Pracovní stanice Černá:
The official marketing text of HP Z1 G9 Intel® Core™ i7 i7-14700 32 GB DDR5-SDRAM 2 TB SSD NVIDIA GeForce RTX 4060 Windows 11 Pro Tower Pracovní stanice Černá as supplied by the manufacturer

Nejdostupnější stolní počítač Z s profesionální certifikací
Se stolním počítačem určeným pro tvorbu, úpravy a dokonce i hraní máte profesionální výkon na dosah. Dosáhněte vysoké rychlosti a efektivity ve všech projektech, od 2D a 3D designu CAD až po základní tvorbu obsahu ve virtuální realitě. Pořízením stolního počítače s certifikací pro vybrané profesionální softwarové aplikace získáte mnohem více než jen obyčejný firemní počítač.

Short summary description HP Z1 G9 Intel® Core™ i7 i7-14700 32 GB DDR5-SDRAM 2 TB SSD NVIDIA GeForce RTX 4060 Windows 11 Pro Tower Pracovní stanice Černá:
This short summary of the HP Z1 G9 Intel® Core™ i7 i7-14700 32 GB DDR5-SDRAM 2 TB SSD NVIDIA GeForce RTX 4060 Windows 11 Pro Tower Pracovní stanice Černá data-sheet is auto-generated and uses the product title and the first six key specs.

HP Z1 G9, Intel® Core™ i7, i7-14700, 32 GB, DDR5-SDRAM, 2 TB, Windows 11 Pro

Long summary description HP Z1 G9 Intel® Core™ i7 i7-14700 32 GB DDR5-SDRAM 2 TB SSD NVIDIA GeForce RTX 4060 Windows 11 Pro Tower Pracovní stanice Černá:
This is an auto-generated long summary of HP Z1 G9 Intel® Core™ i7 i7-14700 32 GB DDR5-SDRAM 2 TB SSD NVIDIA GeForce RTX 4060 Windows 11 Pro Tower Pracovní stanice Černá based on the first three specs of the first five spec groups.

HP Z1 G9. Typ procesoru: Intel® Core™ i7, Model procesoru: i7-14700. Vnitřní paměť: 32 GB, Typ vnitřní paměti: DDR5-SDRAM, Frekvence paměti: 4800 MHz. Celková kapacita úložiště: 2 TB, Ukládací médium: SSD, Integrovaná čtečka karet. Model grafického adaptéru na kartě: Intel UHD Graphics 770, Diskrétní model grafického adaptéru: NVIDIA GeForce RTX 4060. Poskytovaný operační systém: Windows 11 Pro. Napájecí zdroj: 550 W. Typ skříně: Tower. Typ produktu: Pracovní stanice. Barva: Černá

Zvyšte výkon

Využívejte snadno multitasking s procesorem Intel® Core™ a perfektní grafikou určenou pro náročnou práci. Tvoříte v CAD aplikacích? S profesionálními grafickými procesory zrychlíte 3D pracovní postupy.

Certifikace pro pracovní postupy

Spolehněte se při práci na certifikovaný a testovaný stolní počítač, který hravě zvládne vybrané profesionální aplikace. Spolupracujeme s vývojáři softwaru na aplikacích jako AutoCAD®, SOLIDWORKS® a Revit®, abychom mohli zaručit bezproblémové a spolehlivé zpracování všech projektů.[3]

Bezkonkurenční zabezpečení

Bezpečnostní funkce HP Wolf pro firmy[4] představují standardní výbavu každého počítače Z1 Tower a zajišťují odolnou ochranu, která je neustále aktivní a ve střehu. Tato neustále vyvíjející se řešení pomáhají důkladně chránit počítač před hrozbami, od systému BIOS až po prohlížeč.

Windows 11

Díky systému Windows 11 a technologii HP pro spolupráci a připojení můžete pracovat odkudkoli, aniž byste omezovali výkon nebo zabezpečení.

Procesor Intel® Core™ i7

S procesorem Intel® Core™ i7 můžete současně využívat několik výpočetně náročných programů bez kompromisů ve výkonu. [1]

Zabezpečení na prvním místě

Počítač HP Wolf Pro Security Edition poskytuje předkonfigurovanou ochranu na podnikové úrovni pro malé a střední firmy.

Grafická karta

Tvoříte ve virtuální realitě? Maximalizujte zážitky díky volitelné grafice NVIDIA GeForce RTX™ 4060. [2]

Přístup bez nářadí

Rozšiřujte možnosti práce. Rozšiřujte možnosti počítače. Posuvný kryt umožňuje snadný přístup k vnitřním komponentům bez nářadí a přizpůsobení počítače Z podle vašich představ.

Udržitelnost

Tento produkt obsahuje 60 % materiálu z recyklovaných plastů, využívá napájení s 90% účinností a splňuje metodické normy pro bezpečnější chemické látky GreenScreen®. [5]

Prachový filtr

S předním prachovým filtrem dokážete udržovat systém v čistotě, i když se nachází přímo ve výrobě nebo u obráběcích strojů. [6]

Dezinfikovatelný

Při dodržování pokynů pro čištění spol. HP lze zařízení otírat pomocí mnoha běžně používaných domácích dezinfekčních a čisticích ubrousků. [7]

Procesor
Výrobce procesoru *
Intel
Typ procesoru *
Intel® Core™ i7
Generace procesoru
Intel Core i7-14xxx
Model procesoru *
i7-14700
Počet jader procesoru
20
Počet vláken procesoru
28
Takt procesoru při přetaktování
5,4 GHz
Výkonná jádra
8
Účinná jádra
12
Max. turbo frekvence jádra (výkon)
5,3 GHz
Max. turbo frekvence jádra (úspora)
4,2 GHz
Základní frekvence výkonných jader
2,1 GHz
Základní frekvence efektivních jader
1,5 GHz
Vyrovnávací paměť procesoru
33 MB
Typ paměti cache procesoru
L3
Počet instalovaných procesorů
1
Základní výkon procesoru
65 W
Maximální turbo výkon
219 W
Paměť
Vnitřní paměť *
32 GB
Maximální vnitřní paměť *
128 GB
Typ vnitřní paměti
DDR5-SDRAM
Rozvržení paměti
2 x 16 GB
Paměťové sloty
4x DIMM
Frekvence paměti
4800 MHz
Úložná média
Celková kapacita úložiště *
2 TB
Ukládací médium *
SSD
Typ optické jednotky *
No
Počet nainstalovaných úložišť
1
Celková kapacita SSD
2 TB
Počet instalovaných SSD
1
Kapacita disku SSD
2 TB
Typ paměti SSD
TLC
Rozhraní pro disky SSD
PCI Express 4.0
NVMe
Yes
Formát SSD
M.2
Integrovaná čtečka karet
Yes
Kompatibilní paměťové karty
SD
Grafika
Diskrétní grafický adaptér *
Yes
Výrobce diskrétních GPU
NVIDIA
Integrovaný grafický adaptér *
Yes
Diskrétní model grafického adaptéru *
NVIDIA GeForce RTX 4060
Paměť grafické karty
8 GB
Typ diskrétní grafické paměti
GDDR6
Počet diskrétních grafických adaptérů
1
Výrobce integrovaného GPU
Intel
Produktová řada integrovaného grafického adaptéru
Intel® UHD Graphics
Model grafického adaptéru na kartě *
Intel UHD Graphics 770
Počítačová síť
Připojení na síť Ethernet *
Yes
Wi-Fi *
Yes
Wi-Fi standard
Wi-Fi 6E (802.11ax)
Standardy Wi-Fi
Wi-Fi 6E (802.11ax)
Výrobce ovladače WLAN
Intel
Model řadiče WLAN
Intel Wi-Fi 6E AX211
Typ antény
2x2
Bluetooth
Yes
Verze Bluetooth
5.2
Možnosti připojení
Počet portů USB 2.0 *
3
Počet portů USB 3.2 (3.1 2. generace) Typ A *
7
Možnosti připojení
Počet portů USB 3.2 (3.1 generace 2) typu C *
1
Počet portů USB 3.2 Gen 2x2 Typ-C
1
Počet připojení DisplayPorts
2
Verze DisplayPortu
1.4
Počet portů Ethernetu (RJ-45)
1
Line-out
Yes
Kombinovaný port sluchátek/mikrofonu
Yes
Rozšiřující sloty
Sloty PCI Express x1 (Gen 3.x)
2
Sloty PCI Express x16 (Gen 3.x)
1
Sloty PCI Express x16 (Gen 4.x)
1
Vzhled
Typ skříně *
Tower
Umístění / poloha
Svislý
Počet 3,5" pozic
2
Počet 5,25" pozic
1
Počet 2.5" pozic
1
Barva *
Černá
Rok uvedení na trh
2024
Výkon
Tržní kategorie
Výkon
Zvukový čip
Realtek ALC3205
Ochrana heslem
Yes
Ochrana heslem
Při zapnutí
Trusted Platform Module (TPM)
Yes
Verze Trusted Platform Module (TPM)
2.0
Typ produktu *
Pracovní stanice
Software
Poskytovaný operační systém *
Windows 11 Pro
Předinstalovaný software
HP Jumpstart; HP Noise Cancellation Software; HP Support Assistant; Koupit Office (prodává se samostatně); HP Privacy Settings; HP Desktop Support Utilities; HP Setup Integrated OOBE
Přibalený software
HP Wolf Pro Security Edition (1 rok)
Charakteristiky specifické pro danou značku
HP JumpStart
Yes
HP Support Assistant (asistence)
Yes
HP Security tools (bezpečnostní nástroje)
HP Power On Authentication; Heslo po zapnutí počítače (v systému BIOS); Zakázání portů SATA (v systému BIOS); Heslo pro nastavení (v systému BIOS); Podpora visacích a lankových zámků na šasi; Povolení/zakázání portů USB (v systému BIOS); Povolení/zakázání sériových portů (v systému BIOS); HP Sure Click; Windows Defender; HP Sure Sense; HP Client Security Manager Gen7; HP Sure Start Gen7; HP Sure Run Gen4; HP Sure Recover Gen4; HP Tamper Lock; Integrovaný bezpečnostní čip TPM 2.0 (certifikace Common Criteria EAL4+ a FIPS 140-2 Level 2)
Nástroje správy
HP Client Catalog (ke stažení); HP Cloud Recovery; HP Driver Packs; HP Management Integration Kit pro Microsoft System Center Configuration Management; HP System Software Manager (ke stažení); HP BIOS Configuration Utility (ke stažení); HP Image Assistant (ke stažení); Ivanti Management Suite (ke stažení); HP Client Management Script Library (ke stažení)
Poskytnutý HP software
HP Noise Cancellation Software; HP Privacy Settings; HP Desktop Support Utilities; HP Setup Integrated OOBE
HP GTIN (EAN/UPC) with options
(ABB) 198828092366; (ABU) 198828092373; (ACQ) 198828092380; (BH5) 198828092397; (UUG) 198701012009
HP GTIN (EAN/UPC)
198828092366, 198828092373, 198828092380, 198828092397, 198701012009
HP segment
Firemní
Příkon
Napájecí zdroj *
550 W
Udržitelnost
Udržitelné technologie a materiály
45% podíl recyklovaných plastů od spotřebitelů; 5% podíl plastů v rámci uzavřeného systému ITE; Dostupné hromadné balení; Dostupné napájecí zdroje 80 Plus® Platinum; Vnitřní krabice s výplní z lisované buničiny obsahuje 100 % recyklovatelných materiálů z udržitelných zdrojů; Šasi reproduktoru a systémový ventilátor obsahují plasty končící v oceánech; Obsahuje recyklované kovové materiály
Hmotnost a rozměry
Šířka *
337 mm
Hloubka *
308 mm
Výška *
155 mm
Hmotnost *
5,7 kg
Šířka balení
287 mm
Hloubka balení
400 mm
Výška balení
499 mm
Hmotnost včetně balení
9,24 kg
Obsah balení
Integrovaný displej *
No
Uhlíková stopa
Celková uhlíková stopa (kg of CO2e)
580
Uhlíkové emise, výroba (kg CO2e)
235
Uhlíkové emise, logistika (kg CO2e)
2
Uhlíkové emise na konci životnosti (kg CO2e)
2
Celkové uhlíkové emise, fáze bez použití (kg CO2e)
342
Země Distributor
Czech Republic 1 distributor(s)
United Kingdom 1 distributor(s)
Prohlášení o vyloučení odpovědnosti HP Z1 G9 Intel® Core™ i7 i7-14700 32 GB DDR5-SDRAM 2 TB SSD NVIDIA GeForce RTX 4060 Windows 11 Pro Tower Pracovní stanice Černá:
Prohlášení o vyloučení odpovědnosti

[3] Software třetích stran se prodává samostatně.
[4] HP Wolf Security pro firmy vyžaduje Windows 10 nebo vyšší, zahrnuje různé bezpečnostní funkce HP a je k dispozici na počítačích HP Pro, Elite, maloobchodních prodejních systémech a pracovních stanicích. Příslušné bezpečnostní funkce a požadavky na operační systém jsou k dispozici v podrobnostech produktu.
[1] Vícejádrová technologie byla vyvinuta za účelem zvýšení výkonu určitých softwarových produktů. Výhody plynoucí z používání této technologie nejsou zaručené pro všechny zákazníky nebo softwarové aplikace. Výkon a taktovací frekvence se liší v závislosti na pracovním zatížení aplikací a konfiguraci hardwaru i softwaru. Číselné hodnoty u modelů, značek nebo názvů produktů Intel nemusí odpovídat výkonu.
[2] Grafika NVIDIA® GeForce® se prodává jako doplňkové příslušenství, které vyžaduje konfiguraci při zakoupení.
[5] Produkt obsahuje 60 % recyklovaných plastů pocházejících z odpadu konečných spotřebitelů. Podíl recyklovaných plastů vychází z definice uvedené v normě IEEE 1680.1-2018. 100 % vnějšího obalu bylo vyrobeno z certifikovaných a recyklovaných vláken pocházejících z udržitelných zdrojů. Výplně z vláken obsahují 100 % recyklovaných dřevěných vláken a organického materiálu. Všechny plastové výplně obsahují více než 90 % recyklovaných plastů.
[6] Prodává se samostatně nebo jako volitelné příslušenství.
[7] Vybrané domácí čisticí ubrousky lze bezpečně používat k čištění počítačů HP Elite, HP ProBook 635 Aero, pracovních stanic a vybraných počítačů HP ProDesk (až 1 000 utření): Postupujte podle pokynů výrobce pro dezinfekci a příručky HP pro čištění s testovanými roztoky HP, které jsou uvedené v brožuře „Jak čistit zařízení HP“ (http://h20195.www2.hp.com/v2/GetDocument.aspx?docname=4AA7-7610ENW). Neplatí pro chromebook HP Elite c1030.
Zřeknutí se odpovědnosti pro technické specifikace
Tento systém má předinstalovaný software Windows 10 Pro a dodává se s licencí softwaru Windows 11 Pro a rezervací softwaru k obnovení systému. V jednu chvíli můžete používat pouze jednu verzi softwaru Windows. Pokud chcete přejít z jedné verze na druhou, je třeba odinstalovat jednu verzi a druhou nainstalovat. Před odinstalováním a instalací operačního systému je třeba zálohovat veškerá data (soubory, fotky apod.), aby nedošlo k jejich ztrátě.
Vícejádrová technologie byla vyvinuta za účelem zvýšení výkonu určitých softwarových produktů. Výhody plynoucí z používání této technologie nejsou zaručené pro všechny zákazníky nebo softwarové aplikace. Výkon a taktovací frekvence se liší v závislosti na pracovním zatížení aplikací a na konfiguraci hardwaru a softwaru. Číselné hodnoty u modelů, značek nebo názvů produktů Intel nemusí odpovídat výkonu.
Technologie Intel® Turbo Boost vyžaduje počítač s procesorem podporujícím funkci Intel Turbo Boost. Výkon funkce Intel Turbo Boost se liší v závislosti na hardwaru, softwaru a celkové konfiguraci systému. Více informací naleznete na adrese www.intel.com/technology/turboboost.
Vícejádrová technologie byla vyvinuta za účelem zvýšení výkonu určitých softwarových produktů. Výhody plynoucí z používání této technologie nejsou zaručené pro všechny zákazníky nebo softwarové aplikace. Výkon a taktovací frekvence se liší v závislosti na pracovním zatížení aplikací a konfiguracích hardwaru i softwaru. Číslování, značky a názvy produktů Intel nemusí odpovídat výkonu.
Výkon technologie Intel® Turbo Boost se liší v závislosti na hardwaru, softwaru a celkové konfiguraci systému. Více informací naleznete na stránce http://www.intel.com/technology/turboboost/.
Všechny paměťové sloty jsou přístupné/rozšiřitelné pro zákazníka.
V případě pevných disků a disků SSD: 1 GB = 1 miliarda bajtů. 1 TB = 1 bilion bajtů. Skutečná formátovaná kapacita je nižší. Až 36 GB (Windows 11) místa na systémovém disku je vyhrazeno pro software k obnovení systému.
Na této jednotce nelze přehrávat disky HD-DVD. Bez podpory DVD-RAM. Skutečná rychlost se může lišit. Nekopírujte materiály chráněné autorskými právy. U jednotky Blu-Ray může dojít k problémům s některými disky, digitálním připojením, kompatibilitou nebo výkonností. To však neznamená, že je produkt vadný. Plynulé přehrávání ve všech systémech není zaručeno. K přehrávání některých titulů z disků Blu-ray může být zapotřebí digitální připojení přes rozhraní DVI nebo HDMI a displej s podporou technologie HDCP.
Intel® I225-LM 2.5 GbE LOM: Prodává se samostatně nebo jako volitelné příslušenství.
Vyžaduje bezdrátový přístupový bod a internetové připojení, které se prodávají samostatně. Dostupnost veřejných bezdrátových přístupových bodů je omezená. Rozhraní Wi-Fi 6 (802.11ax) je zpětně kompatibilní s předchozími specifikacemi 802.11. Rozhraní Wi-Fi 7 není k dispozici s procesory Intel ADL 12. generace; Rozhraní Wi-Fi 7 (802.11BE) ke své funkčnosti vyžaduje systém Windows 11 24H2, vybrané procesory Intel® a směrovač s podporou Wi-Fi 7, které se prodávají samostatně. Rozhraní Wi-Fi 7 je zpětně kompatibilní s předchozími specifikacemi 802.11. Je k dispozici v zemích, kde je podporováno rozhraní Wi-Fi 7.
K dosažení plné funkčnosti technologie Intel® vPro® je zapotřebí systém Windows, procesor s podporou technologie vPro, čipová sada Q570 nebo vyšší s podporou technologie vPro a karta WLAN s podporou technologie vPro.
Počítač Tower může podporovat jednu samostatnou až 300W grafickou kartu s 550W napájecím zdrojem.
Grafická karta NVIDIA® GeForce® RTX 4060 vyžaduje 550W šasi.
HP Cloud Recovery je k dispozici na stolních počítačích a noteboocích HP Elite a Pro s procesory Intel® nebo AMD a vyžaduje otevřené kabelové síťové připojení. Poznámka: Pokud chcete zamezit ztrátě dat, je třeba před použitím zálohovat důležité soubory, data, fotky, videa atd. Podrobnosti jsou k dispozici na adrese https://support.hp.com/us-en/document/c05115630.
Antimikrobiální myš USB a odolná kabelová optická myš HP USB nejsou k dispozici ve všech oblastech.
HP Support Assistant vyžaduje systém Windows a internetové připojení.
HP Driver Packs: Není předinstalováno, ale je ke stažení na adrese http://www.hp.com/go/clientmanagement.
HP Manageability Integration Kit je ke stažení na adrese http://www.hp.com/go/clientmanagement.
Vyžaduje předplatné aplikace Ivanti Management Suite.
HP Client Security Manager Gen6 vyžaduje systém Windows a je k dispozici na vybraných počítačích HP Pro a Elite.
Aktualizace vyžadují internetové připojení, systém Windows 11 a výslovný souhlas s používáním aplikace Windows Defender.
HP Sure Start Gen7 je k dispozici na vybraných počítačích a pracovních stanicích HP. Dostupnost je k dispozici ve specifikacích produktu.
HP Sure Sense vyžaduje systém Windows 11 Pro nebo Enterprise a podporuje prohlížeče Microsoft Internet Explorer, Google Chrome™ a Chromium™. Mezi podporované přílohy patří Microsoft Office (Word, Excel, PowerPoint) a soubory PDF v režimu jen pro čtení, pokud je nainstalovaná sada Microsoft Office nebo Adobe Acrobat.
HP Sure Run Gen4 je k dispozici na vybraných počítačích HP a vyžaduje systém Windows 10 a vyšší.
HP Sure Recover Gen4 je k dispozici na vybraných počítačích HP a vyžaduje otevřené síťové připojení. Není k dispozici na platformách s více interními úložišti. Pokud chcete zamezit ztrátě dat, je třeba před použitím aplikace HP Sure Recover zálohovat důležité soubory, data, fotografie, videa atd.;
HP Sure Click vyžaduje systém Windows 10 Pro nebo vyšší či Enterprise. Podrobnosti jsou k dispozici na adrese https://bit.ly/2PrLT6A_SureClick.
Vychází z registrace US EPEAT® podle normy IEEE 1680.1-2018 EPEAT®. Stav EPEAT® se v jednotlivých zemích liší. Další informace jsou k dispozici na adrese www.epeat.net.
Antimikrobiální klávesnice HP USB Business Slim není k dispozici ve všech oblastech.
Z následujících možností lze vybrat pouze jednu konfiguraci: DisplayPort™ 1.4; HDMI 2.0b; Dual Type A SuperSpeed USB s přenosovou rychlostí signálu 5 Gb/s; Sériový port; Thunderbolt™ 3.0; USB-C® SuperSpeed USB s přenosovou rychlostí signálu 10 Gb/s (varianta USB-C® disponuje rozhraním Alt Mode DisplayPort™ 1.4 a 15W výstupem); VGA
Thunderbolt™ 3.0, sériový port nebo port PS/2 a paralelní port zabírají slot PCIe.
Některé grafické karty nemusí být k dispozici ve všech zemích.
Druhý 3,5″ pevný disk nelze používat společně s grafickou kartou GeForce RTX™ 3060.
Tento produkt zahrnuje jednoletou (1) licenci HP Wolf Pro Security Edition, která obsahuje nástroje HP Sure Click Pro a HP Sure Sense Pro. Software HP Wolf Pro Security Edition disponuje licencí v rámci podmínek licenční smlouvy s koncovým uživatelem HP (EULA), které jsou k dispozici na adrese https://support.hp.com/us-en/document/ish_3875769-3873014-16 s následující změnou: „7. Doba platnosti. Pokud není doba platnosti ukončena dříve jiným způsobem v souladu s podmínkami uvedenými v této smlouvě EULA, licence pro software HP Wolf Pro Security Edition (HP Sure Sense Pro a HP Sure Click Pro) nabývá účinnosti po aktivaci a trvá po dobu dvanácti (12) měsíců (‚počáteční doba platnosti‘). Na konci počáteční doby platnosti můžete buď (a) zakoupit obnovenou licenci pro software HP Wolf Pro Security Edition na adrese HP.com, u prodejce HP či distribučního partnera HP, nebo (b) dále využívat standardní verzi aplikací HP Sure Click a HP Sure Sense bez dalších poplatků, ale také bez nejnovějších aktualizací a podpory HP.“