location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ZBook Firefly 14 G10 A AMD Ryzen™ 7 8840HS Mobilní pracovní stanice 35,6 cm (14") WQXGA 32 GB DDR5-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Šedá

Značka:
Obvykle ochranná známka výrobce, pod kterou zákazníci firmu znají. Jeden výrobce může vyrábět zboží pod různými značkami. Někteří výrobci licencují své značky dalším firmám.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ZBook Firefly
HP segment:
HP segment
Firemní
Název produktu:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
14 G10 A
Kód produktu:
Unikátní identifikátor produktu, který mu přiřadil jeho výrobce. Více kódů produktu může být přiřazeno k jednomu mateřskému kódu v případě, že jsou jejich specifikace identické. Tím se odstraní nesprávné kódy nebo nepodstatné logistické informace.
A3ZB7ET
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0198415972576 show
Kategorie:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Kvalita datového listu: vytvořen/standardizován Icecatem
Kvalita produktových listů může mít několik úrovní:
načtena jen logistická data: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
vytvořen/standardizován Icecatem: the data-sheet is created or standardized by an Icecat editor.
Počet zhlédnutí produktu: 889
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Poslední aktualizace:: 19 Aug 2024 01:21:16
Datum poslední změny produktového listu v katalogu Icecatu
Product Brochure/Datasheet (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP ZBook Firefly 14 G10 A AMD Ryzen™ 7 8840HS Mobilní pracovní stanice 35,6 cm (14") WQXGA 32 GB DDR5-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Šedá
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - AMD Ryzen™ 7 8840HS (max. zvýšený takt 5,1 GHz, 16 MB mezipaměti L3, 8 jader, 16 vláken)
  • - Windows 11 Pro
  • - 35,6cm (14″) displej WQXGA
  • - Grafická karta AMD Radeon™ 780M
  • - 32 GB memory; 1 TB SSD storage
Záruka: 1letá (1/1/0) omezená záruka zahrnuje 1letou záruku na díly a práci. Bez oprav u zákazníka. Smluvní podmínky se mohou v jednotlivých zemích lišit. Záruka podléhá určitým omezením a výjimkám.
Long product name HP ZBook Firefly 14 G10 A AMD Ryzen™ 7 8840HS Mobilní pracovní stanice 35,6 cm (14") WQXGA 32 GB DDR5-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Šedá :
The short editorial description of HP ZBook Firefly 14 G10 A AMD Ryzen™ 7 8840HS Mobilní pracovní stanice 35,6 cm (14") WQXGA 32 GB DDR5-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Šedá

ZBook Firefly 14 inch G11 A Mobile Workstation PC - Data Science, 14", Windows 11 Pro, AMD Ryzen™ 7, 32GB RAM, 1TB SSD, WQXGA
Více>>>
HP ZBook Firefly 14 G10 A AMD Ryzen™ 7 8840HS Mobilní pracovní stanice 35,6 cm (14") WQXGA 32 GB DDR5-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Šedá:
The official marketing text of HP ZBook Firefly 14 G10 A AMD Ryzen™ 7 8840HS Mobilní pracovní stanice 35,6 cm (14") WQXGA 32 GB DDR5-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Šedá as supplied by the manufacturer

Sáhněte po větším výkonu. Ne zařízení.
V tomto úžasně elegantním a výkonném notebooku se snoubí výkon na profesionální úrovni s opravdovou mobilitou. S integrovanou grafikou a procesorem AMD®, webkamerou a zvukem s podporou umělé inteligence a úžasným displejem zůstanete produktivní, ať pracujete kdekoli, a budete mít vše, co potřebujete ke spolupráci a správě projektů odkudkoli.

Short summary description HP ZBook Firefly 14 G10 A AMD Ryzen™ 7 8840HS Mobilní pracovní stanice 35,6 cm (14") WQXGA 32 GB DDR5-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Šedá:
This short summary of the HP ZBook Firefly 14 G10 A AMD Ryzen™ 7 8840HS Mobilní pracovní stanice 35,6 cm (14") WQXGA 32 GB DDR5-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Šedá data-sheet is auto-generated and uses the product title and the first six key specs.

HP ZBook Firefly 14 G10 A, AMD Ryzen™ 7, 3,3 GHz, 35,6 cm (14"), 2560 x 1600 px, 32 GB, 1 TB

Long summary description HP ZBook Firefly 14 G10 A AMD Ryzen™ 7 8840HS Mobilní pracovní stanice 35,6 cm (14") WQXGA 32 GB DDR5-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Šedá:
This is an auto-generated long summary of HP ZBook Firefly 14 G10 A AMD Ryzen™ 7 8840HS Mobilní pracovní stanice 35,6 cm (14") WQXGA 32 GB DDR5-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Šedá based on the first three specs of the first five spec groups.

HP ZBook Firefly 14 G10 A. Typ produktu: Mobilní pracovní stanice, Formát: Plastový obal. Typ procesoru: AMD Ryzen™ 7, Model procesoru: 8840HS, Takt procesoru: 3,3 GHz. Úhlopříčka displeje: 35,6 cm (14"), Typ HD rozlišení: WQXGA, Rozlišení displeje: 2560 x 1600 px. Vnitřní paměť: 32 GB, Typ vnitřní paměti: DDR5-SDRAM. Celková kapacita úložiště: 1 TB, Ukládací médium: SSD. Model grafického adaptéru na kartě: AMD Radeon 780M. Poskytovaný operační systém: Windows 11 Pro. Barva: Šedá

Vylepšení na profesionální výkon

Rozlučte se s prodlevami a pády aplikací a získejte rychlou odezvu při realizaci projektů s procesorem AMD Ryzen™ PRO.[1]

Pracujte po celý den.[3] Odkudkoli.

S naším nejmobilnějším počítačem ZBook můžete být produktivní kdekoli. Toto stylové zařízení se základní hmotností 3,1 lb[2] představuje ideálního společníka na cesty.

Připojení. Komunikace. Spolupráce.

Pracujte efektivně kdekoli díky 5Mpx kameře[4] a softwaru s umělou inteligencí, který blokuje okolní hluk.[5]

Pomozte chránit naši společnou budoucnost díky počítačům, které usilují o větší udržitelnost

Ve společnosti HP nebereme na lehkou váhu dopad našich výrobků na lidi, společenství a planetu. Proto má toto zařízení registraci EPEAT® Gold[7] a 100 % vnějšího obalu pochází z udržitelných zdrojů.[8]

Windows 11

Díky systému Windows 11 a technologii HP pro spolupráci a připojení můžete pracovat odkudkoli, aniž byste omezovali výkon nebo zabezpečení.

Procesor AMD® Ryzen™

Vdechněte svým myšlenkám život rychle a efektivně díky nejnovějším procesorům AMD® Ryzen™.

Vysokorychlostní úložiště HP Z Turbo

Pracujte bez omezení odkudkoli díky místnímu úložišti PCIe, které je až 6x rychlejší než disk SSD SATA a až 21x rychlejší než tradiční pevný disk HDD. [6]

HP Fast Charge

Ultrarychlé nabíjení navíc umožňuje nabít vybitou baterii na 50 % kapacity za pouhých 30 minut. [9]

Klávesnice odolná vůči polití

K nehodám občas dochází, a proto jsme vyvinuli klávesnici s odtokovým žlábkem, který při mírném polití odvádí tekutiny spodní částí a umožňuje tak snadné čištění.

Wi-Fi 6E

Využívejte rychlé a spolehlivé připojení v prostředí s vysokou četností bezdrátových sítí díky rozhraní Wi-Fi 6E [10]

Špičkové bezpečnostní funkce

Pokročilé bezpečnostní funkce představují standardní výbavu. HP Sure Start představuje vůbec první systém BIOS s funkcí samoopravení, který zaručuje silné zabezpečení zařízení, dat a osobních údajů.

Vzhled
Typ produktu *
Mobilní pracovní stanice
Barva *
Šedá
Formát *
Plastový obal
Tržní kategorie
Výkon
Rok uvedení na trh
2024
Originální značka
HP
Obrazovka
Úhlopříčka displeje *
35,6 cm (14")
Rozlišení displeje *
2560 x 1600 px
Dotyková obrazovka *
No
Typ HD rozlišení
WQXGA
Typ panelu
IPS
LED podsvícení
Yes
Antireflexní obrazovka
Yes
Jas displeje
500 cd/m²
Úhlopříčka obrazovky (v metrických jednotkách)
35,6 cm
Barevný prostor
DCI-P3
Barevný gamut
100%
Maximální rychlost obnovy
120 Hz
Procesor
Výrobce procesoru *
AMD
Typ procesoru *
AMD Ryzen™ 7
Model procesoru *
8840HS
Počet jader procesoru
8
Počet vláken procesoru
16
Takt procesoru při přetaktování
5,1 GHz
Takt procesoru *
3,3 GHz
Vyrovnávací paměť procesoru
16 MB
Typ paměti cache procesoru
L3
Paměť
Vnitřní paměť *
32 GB
Typ vnitřní paměti
DDR5-SDRAM
Frekvence paměti
5600 MHz
Formát paměti
SO-DIMM
Rozvržení paměti
2 x 16 GB
Paměťové sloty
2x SO-DIMM
Maximální vnitřní paměť *
64 GB
Podpora paměťových kanálů
2 kanály
Úložná média
Celková kapacita úložiště *
1 TB
Ukládací médium *
SSD
Celková kapacita SSD
1 TB
Počet instalovaných SSD
1
Kapacita disku SSD
1 TB
Rozhraní pro disky SSD
PCI Express
NVMe
Yes
Formát SSD
M.2
Typ optické jednotky *
No
Grafika
Diskrétní model grafického adaptéru *
Není dostupný
Integrovaný grafický adaptér *
Yes
Výrobce integrovaného GPU
AMD
Diskrétní grafický adaptér *
No
Model grafického adaptéru na kartě *
AMD Radeon 780M
Zvuk
Počet zabudovaných reproduktorů
2
Zabudovaný mikrofon
Yes
Počet mikrofonů
2
Fotoaparát
Přední kamera
Yes
Rozlišení přední kamery
5 MP
Infračervená kamera
Yes
Počítačová síť
Wi-Fi standard *
Wi-Fi 6E (802.11ax)
Standardy Wi-Fi
Wi-Fi 6E (802.11ax)
Mobilní síťové připojení *
No
Typ antény
2x2
Model řadiče WLAN
RZ616
Výrobce ovladače WLAN
MediaTek
Bluetooth
Yes
Verze Bluetooth
5.3
Možnosti připojení
Počet portů USB 3.2 (3.1 1. generace) Typ A *
2
Počet HDMI portů *
1
Verze HDMI
2.0b
Počet portů Thunderbolt 4
2
Kombinovaný port sluchátek/mikrofonu
Yes
Alternativní režim portu USB typu C na DisplayPort
Yes
USB Power Delivery
Yes
USB Sleep-and-Charge
Yes
Porty USB Sleep-and-Charge
2
Výkon
Čipset základní desky
AMD SoC
Klávesnice
Speciální vlastnosti klávesnice
Odolná proti polití
Polohovací zařízení
Clickpad
Numerické klávesy *
No
Podsvícení klávesnice
Yes
Voděodolná klávesnice
Yes
Model vstupního zařízení
Klávesnice HP Premium
Software
Poskytovaný operační systém *
Windows 11 Pro
Charakteristiky specifické pro danou značku
Typ reproduktoru
HP Dual Speakers
Přední kamera
HP Webcam
HP segment
Firemní
Baterie
Typ baterie
Lithium-polymerová (LiPo)
Počet článků baterie
3
Kapacita baterie *
56 Wh
Rychlé nabíjení
Yes
Rychlá doba nabíjení (50 %)
30 min
Příkon
Výkon adaptéru
65 W
Vstupní frekvence adaptéru
50 - 60 Hz
Vstupní napětí adaptéru
100 - 240 V
Bezpečnost
Čtečka otisků prstů
Yes
Ochrana heslem
Yes
Udržitelnost
Osvědčení o udržitelnosti
TCO
Hmotnost a rozměry
Šířka
315,6 mm
Hloubka
224,3 mm
Výška
19,9 mm
Hmotnost *
1,41 kg
Údaje o balení
Šířka balení
483 mm
Hloubka balení
69 mm
Výška balení
305 mm
Země Distributor
Czech Republic 1 distributor(s)
United Kingdom 1 distributor(s)
Disclaimer HP ZBook Firefly 14 G10 A AMD Ryzen™ 7 8840HS Mobilní pracovní stanice 35,6 cm (14") WQXGA 32 GB DDR5-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Šedá:
Disclaimer

[1] Vícejádrová technologie byla vyvinuta za účelem zvýšení výkonu určitých softwarových produktů. Výhody plynoucí z používání této technologie nejsou zaručené pro všechny zákazníky nebo softwarové aplikace. Výkon a taktovací frekvence se liší v závislosti na pracovním zatížení aplikací a na konfiguraci hardwaru a softwaru. Číselné hodnoty produktů AMD nemusí odpovídat taktu procesoru. Vyžaduje internetové připojení, které není součástí dodávky.
[2] Nejnižší hmotnost. Hmotnost závisí na konfiguraci.
[4] Volitelné příslušenství, které vyžaduje konfiguraci při zakoupení.
[5] Funkci potlačení šumu s podporou umělé inteligence obdržíte automaticky v rámci aktualizace systému Windows nebo si ji můžete stáhnout na stránce https://support.hp.com/us-en/drivers. Vyžaduje systém Windows 10 nebo vyšší a je kompatibilní s interními počítačovými reproduktory, mikrofonem a analogovými náhlavními soupravami. Nastavení potlačení šumu s podporou umělé inteligence lze konfigurovat v aplikaci HP Audio Control.
[7] Vychází z registrace US EPEAT® podle normy IEEE 1680.1-2018 EPEAT®. Stav EPEAT® se v jednotlivých zemích liší. Další informace jsou k dispozici na adrese www.epeat.net.
[8] 100 % vnějšího obalu bylo vyrobeno z certifikovaných a recyklovaných vláken pocházejících z udržitelných zdrojů. Výplně z vláken byly vyrobeny ze 100% recyklovaných dřevěných vláken a organického materiálu. Všechny plastové výplně byly vyrobeny z více než 90% recyklovaného plastu.
[6] V případě pevných disků: 1 GB = 1 miliarda bajtů. 1 TB = 1 bilion bajtů. Skutečná formátovaná kapacita je nižší. Až 30 GB (systém Windows 10) místa na disku je vyhrazeno pro software k obnovení systému.
[9] Nabije baterii až na 50 % kapacity za 30 minut, když je systém vypnutý nebo v pohotovostním režimu. Vyžaduje napájecí adaptér s výkonem alespoň 65 W. Jakmile je baterie nabita na 50 % kapacity, rychlost nabíjení se vrátí do normálu. Doba nabíjení se může lišit o +/-10 % vzhledem k odchylkám mezi systémy.
[10] Rozhraní Wi-Fi 6E vyžaduje pro práci v 6GHz pásmu směrovač Wi-Fi 6E, který se prodává samostatně. Dostupnost veřejných bezdrátových přístupových bodů je omezená. Wi-Fi 6E je zpětně kompatibilní s předchozími specifikacemi 802.11. K dispozici pouze v zemích, kde je podporováno rozhraní Wi-Fi 6E.
Zřeknutí se odpovědnosti pro technické specifikace
Některé funkce nejsou dostupné ve všech edicích nebo verzích systému Windows. Aby mohla být funkčnost systému Windows plně využita, systémy mohou vyžadovat instalaci vylepšeného nebo dodatečně zakoupeného hardwaru, ovladačů, softwaru nebo aktualizaci systému BIOS. Systém Windows se aktualizuje a spouští automaticky. Vyžaduje vysokorychlostní internet a účet Microsoft. Mohou být účtovány poplatky za internetové připojení a mohou existovat další požadavky pro aktualizace. Viz http://www.windows.com.
Rychlost procesoru představuje režim maximálního výkonu; v režimu optimálního využití baterie procesory poběží na nižší výkon.
Výkon technologie Intel® Turbo Boost se liší v závislosti na hardwaru, softwaru a celkové konfiguraci systému. Další informace naleznete na stránce www.intel.com/technology/turboboost.
Společnost HP v souladu se zásadami poskytování podpory společnosti Microsoft nepodporuje operační systém Windows 8 a Windows 7 u produktů konfigurovaných s procesory Intel a AMD 7. generace a následujícími procesory ani neposkytuje žádné ovladače pro systém Windows 8 nebo Windows 7 na adrese http://www.support.hp.com.
Vícejádrová technologie byla vyvinuta za účelem zvýšení výkonu určitých softwarových produktů. Výhody plynoucí z používání této technologie nejsou zaručené pro všechny zákazníky nebo softwarové aplikace. Výkon a taktovací frekvence se liší v závislosti na pracovním zatížení aplikací a konfiguracích hardwaru i softwaru. Číslování produktů AMD nemusí odpovídat taktu procesoru.
Výkon taktovací frekvence Max Boost se liší v závislosti na hardwaru, softwaru a celkové konfiguraci systému.
Pojem „10/100/1000“ nebo „Gigabit Ethernet“ označuje kompatibilitu se standardem IEEE 802.3ab pro Gigabit Ethernet a neznamená skutečnou provozní rychlost 1 Gb/s. Pokud chcete zajistit vysokorychlostní přenos, je nutné zajistit připojení k serveru a síťové infrastruktuře Gigabit Ethernet.
Rozhraní Wi-Fi 6E k fungování v 6GHz pásmu vyžaduje směrovač s podporou Wi-Fi 6E, který se prodává samostatně. Dostupnost veřejných bezdrátových přístupových bodů je omezená. Rozhraní Wi-Fi 6E je zpětně kompatibilní s předchozími specifikacemi 802.11. K dispozici v zemích, kde je podporováno rozhraní Wi-Fi 6E.
Modul WWAN je volitelné příslušenství, které vyžaduje tovární konfiguraci a samostatnou smlouvu o poskytování služeb. Informujte se u poskytovatele služeb o pokrytí a dostupnosti ve své oblasti. Rychlost připojení závisí na lokalitě, prostředí, stavu sítě a dalších faktorech. 4G LTE není k dispozici u všech produktů ani ve všech oblastech.
Rozhraní SuperSpeed USB 20 Gb/s není k dispozici s portem Thunderbolt™ 4.
Ke sledování obrázků ve vysokém rozlišení je třeba obsah HD.
Funkce ověření obličeje Windows Hello používá kameru, která je speciálně nakonfigurována pro infračervené zobrazení z blízké vzdálenosti využívané k odemknutí zařízení se systémem Windows a také k odemknutí služby Microsoft Passport.
Intuitivní ovládací panel HP Power Manager umožňuje správu a monitorování výkonu i stavu baterie a přizpůsobení možností nabíjení.
Registrace EPEAT® ve vybraných oblastech. Registrace EPEAT se v jednotlivých zemích liší. Informace o stavu registrace v jednotlivých zemích jsou k dispozici na adrese www.epeat.net. Solární příslušenství je k dispozici ve vyhledávači klíčových slov v obchodě HP s příslušenstvím od jiných výrobců na adrese www.hp.com/go/options.
Nevztahuje se na externí napájecí zdroje, moduly WWAN, napájecí kabely, ostatní kabely a periferie. Servisní díly obdržené po zakoupení nemusí mít nízký obsah halogenů.
HP Support Assistant vyžaduje systém Windows a internetové připojení.
Aplikace HP ZCentral Remote Boost není na pracovních stanicích Z předinstalována, ale lze ji stáhnout a spustit na všech stolních počítačích a noteboocích Z bez nutnosti zakoupení licence. U odesílacích zařízení jiných modelů než Z je vyžadována trvalá individuální licence nebo trvalá flexibilní licence na současně spuštěných verzích a zakoupení softwarové podpory ZCentral Remote Boost. RGS vyžaduje operační systém Windows, RHEL (7 nebo 8), UBUNTU 18.04 LTS nebo HP ThinPro 7. Operační systém MacOS (10.13 nebo novější) je podporován pouze na straně přijímače. Vyžaduje síťové připojení. Software je k dispozici ke stažení na adrese hp.com/ZCentralRemoteBoost.
Dobije baterii na 50 % kapacity za 30 minut, když je systém vypnutý nebo v pohotovostním režimu a při použití napájecího adaptéru dodaného s notebookem. Baterie s kapacitou 56 Wh nebo menší vyžaduje napájecí adaptér o výkonu minimálně 65 W. Baterie s kapacitou větší než 56 Wh a menší než 83 Wh vyžaduje napájecí adaptér o výkonu minimálně 100 W. Baterie s kapacitou větší než 83 Wh a menší než 100 Wh vyžaduje napájecí adaptér o výkonu minimálně 120 W. Jakmile je baterie nabita na 90 % kapacity, rychlost nabíjení se vrátí do normálu. Doba nabíjení se může lišit o +/-10 % vzhledem k odchylkám mezi systémy.
Microsoft Office se prodává samostatně a k aktivaci vyžaduje internetové připojení.
Pomocí bezdrátové technologie Miracast může počítač promítat projekci na televizory, projektory a přehrávače streamovaných médií, které rovněž podporují Miracast. Miracast můžete použít pro sdílení obsahu obrazovky počítače a k promítání prezentací. Další informace: http://windows.microsoft.com/en-us/windows-8/project-wireless-screen-miracast.
HP Connect pro Microsoft Endpoint Manager je k dispozici v obchodě Azure Marketplace pro počítače HP Pro, Elite, Z a prodejní systémy spravované pomocí nástroje Microsoft Endpoint Manager. Vyžaduje předplatné aplikace Microsoft Endpoint Manager, které se prodává samostatně. Vyžaduje síťové připojení. HP Sure Admin vyžaduje Windows 10 nebo novější a HP BIOS.
Funkce nástroje HP BIOSphere Gen6 se mohou lišit v závislosti na platformě a konfiguraci.
Vzhledem k nestandardnímu charakteru některých paměťových modulů jiných výrobců doporučujeme použít značkové moduly HP k zajištění kompatibility. Pokud zkombinujete paměti s různými rychlostmi, systém poběží na nižší paměťovou rychlost.
HP Connection Optimizer vyžaduje systém Windows 10.
Podpora dekódování HD, DX12, HDMI 1.4, HDCP 2.2 přes DP až 4K při 60 Hz a HDMI až 4K při 30 Hz
Sdílená grafická paměť (UMA) využívá část celkové paměti systému pro grafický výkon. Systémová paměť vyhrazená pro grafické výpočty není programům k dispozici pro jiné účely.
HP Sure Click vyžaduje Windows 10 Pro nebo vyšší či Enterprise. Podrobnosti jsou k dispozici na adrese https://bit.ly/2PrLT6A_SureClick.
U počítačů s více než 3 GB paměti a 32bitovým operačním systémem může být v důsledku požadavků na systémové zdroje znepřístupněna část paměti. Adresování paměti větší než 4 GB vyžaduje 64bitový operační systém. Paměťové moduly podporují datové přenosy s rychlostí až 4 800 MT/s. Skutečná přenosová rychlost závisí na procesoru v systému. Podporovaná přenosová rychlost paměti je k dispozici ve specifikacích procesoru.
HP Sure Run je k dispozici na vybraných počítačích HP a vyžaduje Windows 10 nebo vyšší.
Počítač se zabezpečeným jádrem vyžaduje procesor Intel® vPro® nebo AMD Ryzen™ Pro. Vyžaduje 8 GB nebo více systémové paměti. Zabezpečené jádro počítače může být aktivováno z výroby.
Integrovaný filtr ochrany soukromí HP Sure View Reflect je volitelné příslušenství, které vyžaduje konfiguraci při zakoupení a lze ho využívat v orientaci na šířku.
HP Sure Sense je k dispozici na vybraných počítačích HP se systémem Windows 10 Pro, Windows 10 Enterprise, Windows 11 Pro nebo Windows 11 Enterprise OS.
MyHP vyžaduje Windows.
HP Services Scan získáte přes Windows Update u vybraných produktů a po kontrole nároku u každého hardwarového zařízení rozhodne, zda byla zakoupena služba podporující HP TechPulse, a automaticky stáhne příslušný software. HP TechPulse představuje telemetrickou a analytickou platformu, která zajišťuje kritická data týkající se zařízení a aplikací. Kompletní systémové požadavky nebo informace o vypnutí této funkce jsou k dispozici na adrese http://www.hpdaas.com/requirements. Není k dispozici v Číně.
Rozlišení závisí na parametrech monitoru a nastavení jeho rozlišení a hloubky barev.
HP Manageability Integration Kit je ke stažení na adrese http://www.hp.com/go/clientmanagement.
HP Cloud Recovery je k dispozici na stolních počítačích a noteboocích Z od HP, HP Elite a Pro s procesory Intel® nebo AMD a vyžaduje otevřené kabelové síťové připojení. Poznámka: Pokud chcete zamezit ztrátě dat, je třeba před použitím zálohovat důležité soubory, data, fotky, videa atd. Podrobnosti jsou k dispozici na adrese https://support.hp.com/us-en/document/c05115630.
HP Secure Erase vyhovuje metodám stanoveným ve speciální publikaci pro čištění médií 800-88 Národního ústavu pro normy a technologii. HP Secure Erase nepodporuje platformy s pamětí Intel® Optane™.
Maximální rychlost 40 Gbit/s rozhraní Thunderbolt™ 4 a USB4™ se rozdělí mezi různé datové operace.
HP Sure Recover je k dispozici na vybraných počítačích HP a vyžaduje systém Windows 10 nebo 11 a otevřené síťové připojení. Pokud chcete zamezit ztrátě dat, je třeba před použitím aplikace HP Sure Recover zálohovat důležité soubory, data, fotky, videa atd. Síťové obnovení přes Wi-Fi je k dispozici pouze na vybraných počítačích.
HP Tamper Lock je volitelné příslušenství, které vyžaduje konfiguraci při zakoupení a vytvoření hesla správce před použitím.
HP Client Security Manager Gen7 vyžaduje systém Windows a je k dispozici na vybraných počítačích HP Elite a Pro.
HP Sure Start je k dispozici na vybraných počítačích HP a vyžaduje systém Windows 10 nebo vyšší.
U nových baterií se skutečná provozní doba (Wh) může od uvedené kapacity lišit a kapacita plného nabití se může lišit až o 10 %, což je typické pro lithium-iontové baterie. Kapacita baterie vlivem dlouhodobého používání přirozeně klesá v závislosti na několika faktorech, jako jsou konfigurace řízení stavu baterie, doba skladování, teplota, prostředí, využívané aplikace, funkce, konfigurace systému a nastavení napájení.
Pouze webová podpora
Podíl plastů pocházejících z oceánů obsažených v jednotlivých komponentech se liší podle produktu.
Podíl recyklovaných plastů vychází z definice uvedené v normě IEEE 1680.1-2018.
Výplně z vláken byly vyrobeny ze 100% recyklovaných dřevěných vláken a organického materiálu.
100 % vnějšího obalu a výplně z vlnité lepenky bylo vyrobeno z certifikovaných a recyklovaných vláken pocházejících z udržitelných zdrojů.
Tento produkt zahrnuje jednoletou (1) licenci HP Wolf Pro Security Edition, která obsahuje nástroje HP Sure Click Pro a HP Sure Sense Pro. Software HP Wolf Pro Security Edition disponuje licencí v rámci podmínek licenční smlouvy s koncovým uživatelem HP (EULA), které jsou k dispozici na adrese https://support.hp.com/us-en/document/ish_3875769-3873014-16 s následující změnou: „7. Doba platnosti. Pokud není doba platnosti ukončena dříve jiným způsobem v souladu s podmínkami uvedenými v této smlouvě EULA, licence pro software HP Wolf Pro Security Edition (HP Sure Sense Pro a HP Sure Click Pro) nabývá účinnosti po aktivaci a trvá po dobu dvanácti (12) měsíců (‚počáteční doba platnosti‘). Na konci počáteční doby platnosti můžete buď (a) zakoupit obnovenou licenci pro software HP Wolf Pro Security Edition na adrese HP.com, u prodejce HP či distribučního partnera HP, nebo (b) dále využívat standardní verzi aplikací HP Sure Click a HP Sure Sense bez dalších poplatků, ale také bez nejnovějších aktualizací a podpory HP.“