location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Victus by HP TG02-2921nc Intel® Core™ i5 i5-14400F 16 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3050 Windows 11 Home PC Stříbrná

Značka:
Obvykle ochranná známka výrobce, pod kterou zákazníci firmu znají. Jeden výrobce může vyrábět zboží pod různými značkami. Někteří výrobci licencují své značky dalším firmám.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Victus by HP
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
15L
Název produktu:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TG02-2921nc
Kód produktu:
Unikátní identifikátor produktu, který mu přiřadil jeho výrobce. Více kódů produktu může být přiřazeno k jednomu mateřskému kódu v případě, že jsou jejich specifikace identické. Tím se odstraní nesprávné kódy nebo nepodstatné logistické informace.
A3QP4EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0198415168191 show
Kategorie:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PC/pracovní stanice Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Kvalita datového listu: vytvořen/standardizován Icecatem
Kvalita produktových listů může mít několik úrovní:
načtena jen logistická data: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
vytvořen/standardizován Icecatem: the data-sheet is created or standardized by an Icecat editor.
Počet zhlédnutí produktu: 264
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Poslední aktualizace:: 09 Jul 2024 14:14:57
Datum poslední změny produktového listu v katalogu Icecatu
Product Brochure/Datasheet (1.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Victus by HP TG02-2921nc Intel® Core™ i5 i5-14400F 16 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3050 Windows 11 Home PC Stříbrná
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Core™ i5-14400F (max. 4,7 GHz s technologií Intel® Turbo Boost, 20 MB mezipaměti L3, 10 jader, 16 vláken)
  • - Windows 11 Home
  • - NVIDIA® GeForce RTX™ 3050 (6 GB vyhrazené paměti GDDR6)
  • - 16 GB memory; 1 TB SSD storage
Záruka: 2letá (2/2/0) omezená záruka zahrnuje 2letou záruku na díly a práci. Bez oprav u zákazníka. Smluvní podmínky se mohou v jednotlivých zemích lišit. Záruka podléhá určitým omezením a výjimkám.
Long product name Victus by HP TG02-2921nc Intel® Core™ i5 i5-14400F 16 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3050 Windows 11 Home PC Stříbrná :
The short editorial description of Victus by HP TG02-2921nc Intel® Core™ i5 i5-14400F 16 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3050 Windows 11 Home PC Stříbrná

Victus by HP 15L Gaming Desktop TG02-2921nc PC, Windows 11 Home, Intel® Core™ i5, 16GB RAM, 1TB SSD, NVIDIA® GeForce® RTX™ 3050
Více>>>
Victus by HP TG02-2921nc Intel® Core™ i5 i5-14400F 16 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3050 Windows 11 Home PC Stříbrná:
The official marketing text of Victus by HP TG02-2921nc Intel® Core™ i5 i5-14400F 16 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3050 Windows 11 Home PC Stříbrná as supplied by the manufacturer

Víceúčelový herní stolní počítač splní všechny tvé požadavky
Herní stolní počítač Victus představuje jedno zařízení na všechny aktivity. S procesorem Intel®[1,2] a působivou grafikou můžeš hrát bez omezení. Nejnovější systém Windows 11, velké úložiště a 9 portů USB zajišťuje bezproblémový přechod na práci nebo streamování. OMEN Gaming Hub ti umožní ovládat osvětlení RGB a další výkonnostní funkce.

Short summary description Victus by HP TG02-2921nc Intel® Core™ i5 i5-14400F 16 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3050 Windows 11 Home PC Stříbrná:
This short summary of the Victus by HP TG02-2921nc Intel® Core™ i5 i5-14400F 16 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3050 Windows 11 Home PC Stříbrná data-sheet is auto-generated and uses the product title and the first six key specs.

Victus by HP TG02-2921nc, Intel® Core™ i5, i5-14400F, 16 GB, DDR4-SDRAM, 1 TB, Windows 11 Home

Long summary description Victus by HP TG02-2921nc Intel® Core™ i5 i5-14400F 16 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3050 Windows 11 Home PC Stříbrná:
This is an auto-generated long summary of Victus by HP TG02-2921nc Intel® Core™ i5 i5-14400F 16 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3050 Windows 11 Home PC Stříbrná based on the first three specs of the first five spec groups.

Victus by HP TG02-2921nc. Typ procesoru: Intel® Core™ i5, Model procesoru: i5-14400F. Vnitřní paměť: 16 GB, Typ vnitřní paměti: DDR4-SDRAM, Frekvence paměti: 3200 MHz. Celková kapacita úložiště: 1 TB, Ukládací médium: SSD. Diskrétní model grafického adaptéru: NVIDIA GeForce RTX 3050. Wi-Fi. Poskytovaný operační systém: Windows 11 Home. Napájecí zdroj: 350 W. Typ produktu: PC. Hmotnost: 6,31 kg. Barva: Stříbrná

Skvělé specifikace, skvělé hraní
Skvělé specifikace, skvělé hraní

S procesorem Intel®[1,2], působivou grafikou a rozhraním Bluetooth® a Wi-Fi můžeš hrát bez omezení.

Jedno zařízení splní všechny požadavky
Jedno zařízení splní všechny požadavky

Windows 11, velké úložiště a 9 portů USB v moderně navrženém šasi ti umožní zvládnout jakékoli úkoly a zábavu.

Pozvedněte své hraní s herním centrem OMEN
Pozvedněte své hraní s herním centrem OMEN

S aplikací OMEN Gaming Hub budeš mít vše pod kontrolou, od životních funkcí systému až po ovládání hardwaru.

Udržitelnost na prvním místě
Udržitelnost na prvním místě

Certifikace EPEAT® Gold[3] a ENERGY STAR®.

Nový úhel pohledu
Nový úhel pohledu

Windows 11 je místem, kde můžete přemýšlet, vyjadřovat se a tvořit přirozeným způsobem. Nabízí přepracovanou nabídku Start, nové způsoby spojení s oblíbenými lidmi, zprávy, hry a další obsah. [4]

Hraj bez kompromisů. S procesory Intel Core a Intel Core Ultra získáš neomezený výkon

S optimalizovaným výkonem a novými funkcemi se můžete stát vším, čím chcete být, ve hře i mimo ni. S procesory Intel Core můžete hrát usilovněji a pracovat chytřeji. [5]

NVIDIA® GeForce RTX™ 3050

Překonej výkon platformy RTX 2. generace využívající oceňovanou architekturu NVIDIA Ampere. Umělá inteligence a nové optimalizace systému vytváří efektivnější herní stolní počítače v nových a inovativních provedeních. [6]

Disk PCIe NVMe™ M.2 SSD

Díky až 1TB bleskovému úložišti PCIe NVMe™ M.2 SSD spustíš systém během několika sekund.

USB Type-A s přenosovou rychlostí signálu 10 Gb/s

Zapojte externí úložiště pomocí portu USB Type-A s přenosovou rychlostí signálu 10 Gb/s. [7]

Dvoukanálová paměť

Dvoukanálová technologie umožňuje oběma kanálům pracovat současně a zvýšit tak systémový výkon zdvojnásobením rychlosti komunikace mezi paměťovým ovladačem a pamětí RAM.

Bezproblémové připojení
Bezproblémové připojení

Vychutnej si bleskovou gigabitovou přenosovou rychlost díky kartě Wi-Fi 6 (2x2) a Bluetooth® 5.3 [8]

Udržitelný design

Na malých detailech opravdu záleží, proto tento produkt obsahuje udržitelné materiály, jako je například barva na vodní bázi. [9]

Využijte potenciál své investice do zařízení HP

myHP poskytuje jednoduché nastavení i registraci a pomáhá přizpůsobit, optimalizovat a zabezpečit zařízení pomocí tipů a triků a snadno přístupných nastavení.

Celokovové šasi

Dopřej si mistrovské zpracování, které disponuje celokovovým designem šasi s výraznými hranami, lesklými akcenty a vysoce kvalitními odolnými materiály.

Procesor
Výrobce procesoru *
Intel
Typ procesoru *
Intel® Core™ i5
Generace procesoru
Intel Core i5-14xxx
Model procesoru *
i5-14400F
Počet jader procesoru
10
Počet vláken procesoru
16
Takt procesoru při přetaktování
4,7 GHz
Výkonná jádra
6
Účinná jádra
4
Max. turbo frekvence jádra (výkon)
4,7 GHz
Max. turbo frekvence jádra (úspora)
3,5 GHz
Základní frekvence výkonných jader
2,5 GHz
Základní frekvence efektivních jader
1,8 GHz
Vyrovnávací paměť procesoru
20 MB
Typ paměti cache procesoru
L3
Počet instalovaných procesorů
1
Základní výkon procesoru
65 W
Maximální turbo výkon
148 W
Paměť
Vnitřní paměť *
16 GB
Maximální vnitřní paměť *
32 GB
Typ vnitřní paměti
DDR4-SDRAM
Rozvržení paměti
2 x 8 GB
Paměťové sloty
2x DIMM
Frekvence paměti
3200 MHz
ECC
No
Non-ECC
Yes
Úložná média
Celková kapacita úložiště *
1 TB
Ukládací médium *
SSD
Typ optické jednotky *
No
Počet nainstalovaných úložišť
1
Celková kapacita SSD
1 TB
Počet instalovaných SSD
1
Kapacita disku SSD
1 TB
Rozhraní pro disky SSD
PCI Express
NVMe
Yes
Formát SSD
M.2
Grafika
Diskrétní grafický adaptér *
Yes
Výrobce diskrétních GPU
NVIDIA
Integrovaný grafický adaptér *
No
Diskrétní model grafického adaptéru *
NVIDIA GeForce RTX 3050
Paměť grafické karty
6 GB
Typ diskrétní grafické paměti
GDDR6X
Počet diskrétních grafických adaptérů
1
Model grafického adaptéru na kartě *
Není dostupný
Počítačová síť
Připojení na síť Ethernet *
Yes
Přenosová rychlost sítě Ethernet
10, 100, 1000 Mbit/s
Wi-Fi *
Yes
Wi-Fi standard
Wi-Fi 6 (802.11ax)
Standardy Wi-Fi
Wi-Fi 6 (802.11ax)
Výrobce ovladače WLAN
Realtek
Model řadiče WLAN
Realtek RTL8852BE
Počítačová síť
Typ antény
2x2
Bluetooth
Yes
Verze Bluetooth
5.2
Možnosti připojení
Počet portů USB 2.0 *
4
Počet portů USB 3.2 (3.1 1. generace) Typ A *
2
Počet portů USB 3.2 Gen 1 (3.1 Gen 1) Typ C *
1
Počet portů USB 3.2 (3.1 2. generace) Typ A *
2
Počet VGA portů
1
Počet HDMI portů *
1
Verze HDMI
1.4b
Počet portů Ethernetu (RJ-45)
1
Konektor pro mikrofon (line-in)
Yes
Line-out
Yes
Line-in
Yes
Kombinovaný port sluchátek/mikrofonu
Yes
Rozšiřující sloty
Sloty PCI Express x1
1
Sloty PCI Express x16
1
Vzhled
Umístění / poloha
Svislý
Počet 3,5" pozic
1
Slot pro zámek
Yes
Barva *
Stříbrná
Rok uvedení na trh
2024
Výkon
Tržní kategorie
Hraní
Čipset základní desky
Intel H670
Zvukové výstupní kanály
5.1 kanály/kanálů
Ochrana heslem
Yes
Typ produktu *
PC
Software
Poskytovaný operační systém *
Windows 11 Home
Předinstalovaný software
Intel® Unison™, 1měsíční zkušební verze pro nové zákazníky Microsoft 365, 30denní zkušební verze softwaru McAfee Online Protection; Adobe (1měsíční bezplatná zkušební verze); 1měsíční bezplatná zkušební verze služby Xbox Game Pass
Software na vyzkoušení
25GB úložiště Dropbox po dobu 12 měsíců
Charakteristiky specifické pro danou značku
HP Support Assistant (asistence)
Yes
HP Security tools (bezpečnostní nástroje)
Slot pro bezpečnostní zámek Kensington
Poskytnutý HP software
HP Connection Optimizer; HP Support Assistant; OMEN Gaming Hub; HP Enhanced Lighting; myHP
HP segment
Domácí
Příkon
Napájecí zdroj *
350 W
Certifikace 80PLUS
80 PLUS Gold
Udržitelnost
Osvědčení o udržitelnosti
EPEAT Silver
Hmotnost a rozměry
Šířka *
155 mm
Hloubka *
297,3 mm
Výška *
337 mm
Hmotnost *
6,31 kg
Šířka balení
499 mm
Hloubka balení
400 mm
Výška balení
287 mm
Hmotnost včetně balení
8,64 kg
Obsah balení
Integrovaný displej *
No
Obsahuje myš
Yes
Včetně klávesnice
Yes
Další charakteristiky
Typ klávesnice
USB
Země Distributor
Czech Republic 1 distributor(s)
United Kingdom 1 distributor(s)
Disclaimer Victus by HP TG02-2921nc Intel® Core™ i5 i5-14400F 16 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3050 Windows 11 Home PC Stříbrná:
Disclaimer

[1] Vícejádrová technologie byla vyvinuta za účelem zvýšení výkonu určitých softwarových produktů. Výhody plynoucí z používání této technologie nejsou zaručené pro všechny zákazníky nebo softwarové aplikace. Výkon a taktovací frekvence se liší v závislosti na pracovním zatížení aplikací a na konfiguraci hardwaru a softwaru. Číselné hodnoty u modelů, značek nebo názvů produktů Intel nemusí odpovídat výkonu.
[2] Toto zařízení bylo navrženo pro optimální výkon. Vylepšení počítače může ovlivnit záruční podmínky.
[3] Vychází z registrace U.S. EPEAT® podle normy IEEE 1680.1-2018 EPEAT®. Stav EPEAT® se v jednotlivých zemích liší. Další informace jsou k dispozici na adrese www.epeat.net.
[4] Některé funkce nejsou dostupné ve všech edicích nebo verzích systému Windows. Aby mohla být funkčnost systému Windows plně využita, systémy mohou vyžadovat instalaci vylepšeného nebo dodatečně zakoupeného hardwaru, ovladačů, softwaru nebo aktualizaci systému BIOS. Systém Windows se aktualizuje a spouští automaticky. Vyžaduje vysokorychlostní internet a účet Microsoft. Mohou být účtovány poplatky za internetové připojení a mohou existovat další požadavky pro aktualizace. Viz http://www.windows.com.
[5] Intel a Core jsou ochranné známky společnosti Intel Corporation v USA a dalších zemích.
[6] ©2024 NVIDIA Corporation. NVIDIA, logo NVIDIA, GeForce a GeForce RTX jsou ochranné známky nebo registrované ochranné známky společnosti NVIDIA Corporation v USA a dalších zemích. Všechny ostatní ochranné známky a autorská práva jsou majetkem příslušných vlastníků. Další informace o podpoře příslušných technologií NVIDIA jsou k dispozici u výrobce počítače.
[7] Skutečná propustnost se může lišit.
[8] Vyžaduje bezdrátový přístupový bod a internetové připojení, které se prodávají samostatně. Dostupnost veřejných bezdrátových přístupových bodů je omezená. Vyžaduje bezdrátový směrovač, který se prodává samostatně a podporuje 80MHz kanály. Wi-Fi 6 (802.11ax) je zpětně kompatibilní s předchozími specifikacemi 802.11. Specifikace pro Wi-Fi 6 jsou ve fázi návrhu a nejsou konečné. Pokud se budou konečné specifikace lišit od navrhovaných, může být ovlivněna schopnost notebooku komunikovat s ostatními zařízeními bezdrátové sítě Wi-Fi 6. K dispozici pouze v zemích, kde je podporováno rozhraní 802.11ax.
[9] Procento barvy na vodní bázi není u každého produktu stejné.
Zřeknutí se odpovědnosti pro technické specifikace
25GB úložiště Dropbox zdarma po dobu 12 měsíců od data registrace. Úplné podrobnosti a podmínky používání včetně zásad zrušení najdete na webu služby Dropbox na adrese https://www.dropbox.com/help/space/hp-promotion. Vyžaduje internetové připojení, které není součástí dodávky.
Včetně bezplatného 30denního předplatného služby McAfee LiveSafe. Vyžaduje internetové připojení, které není součástí dodávky. Po vypršení platnosti je vyžadováno předplatné.
Vícejádrová technologie byla vyvinuta za účelem zvýšení výkonu určitých softwarových produktů. Výhody plynoucí z používání této technologie nejsou zaručené pro všechny zákazníky nebo softwarové aplikace. Výkon a taktovací frekvence se liší v závislosti na pracovním zatížení aplikací a konfiguracích hardwaru i softwaru. Číslování, značky a názvy produktů Intel nemusí odpovídat výkonu.
Výkon technologie Intel® Turbo Boost se liší v závislosti na hardwaru, softwaru a celkové konfiguraci systému. Více informací naleznete na stránce http://www.intel.com/technology/turboboost/.
Wi-Fi 6 podporuje gigabitovou přenosovou rychlost při přenosu souborů mezi dvěma zařízeními připojenými ke stejnému směrovači. Vyžaduje bezdrátový směrovač, který se prodává samostatně a podporuje 80MHz a vyšší kanály.
Vyžaduje bezdrátový přístupový bod a internetové připojení, které se prodávají samostatně. Dostupnost veřejných bezdrátových přístupových bodů je omezená. Rozhraní Wi-Fi 6 je zpětně kompatibilní s předchozími specifikacemi 802.11.
Rozhraní Wi-Fi 6 (802.11ax) není podporováno v Bělorusku, kde budou nastavení Wi-Fi optimalizována pro místní předepsané požadavky (802.11ac).
Vyžaduje aktivaci do 180 dnů od aktivace systému Windows.
Nabídka je k dispozici po celém světě (kromě Číny, zemí pod embargem a dalších zemí, které jsou omezeny příslušným zákonem nebo nařízením) pro nové i stávající předplatitele ve věku nad 18 let. Klikněte na ikonu Adobe v nabídce Start a vyzkoušejte 1měsíční bezplatnou zkušební verzi softwaru Adobe. Software je vázán na toto zařízení a není přenosný. Pokud chcete využívat předplatné s automatickým obnovením, při registraci zadejte způsob platby. Po přidání způsobu platby se bude předplatné automaticky obnovovat podle aktuálního kurzu a data obnovení, dokud službu nezrušíte. Pokud službu zrušíte před skončením jednoměsíční bezplatné zkušební doby, nebudete nic platit. Předplatné lze kdykoli zrušit na stránce účtu Adobe nebo přes zákaznickou podporu. Podívejte se na aktuální ceny produktů Adobe, které jsou součástí této nabídky. Nabídka není k dispozici pro zákazníky s licencí Education, OEM nebo multilicencí. Podléhá dostupnosti v místě bydliště příjemce. Mohou platit dodatečné smluvní podmínky. PODMÍNKY NEPLATÍ TAM, KDE JSOU ZAKÁZÁNY NEBO OMEZENY ZÁKONEM.
Podíl barvy na vodní bázi se liší v závislosti na produktu.
Xbox Game Pass se prodává samostatně. Vyžaduje platební kartu. Pokud službu nezrušíte, bude po skončení propagační doby naúčtována běžná sazba za členství. Platí smluvní podmínky, výjimky a limity streamování. Xbox Cloud Gaming (Beta): vybraná zařízení a oblasti. Po uplynutí lhůty je pro hraní her a online multiplayer zapotřebí aktivní členství. Katalog her se liší v závislosti na čase, oblasti a zařízení. DLC se prodávají samostatně. Když bude některá hra odebrána z katalogu nebo skončí členství, je třeba hru koupit samostatně, jinak nebude DLC k dispozici. Pokud jste členem služby Xbox Live Gold nebo Game Pass pro konzole či počítač, všechny zbývající dny členství se pomocí přepočítacího koeficientu převedou na službu Ultimate. Budoucí uplatnění kódů také podléhají přepočítacímu koeficientu. Všechny převody na službu Ultimate jsou konečné. Podrobnosti a systémové požadavky jsou k dispozici na adrese www.xbox.com/gamepass. Nabídka platí na všech trzích pro Xbox Game Pass kromě Ruska. Digital Direct: Digitální obsah bude během nastavení doručen přímo do zařízení; nejsou nutné žádné kódy.
Provoz Bluetooth® 5.3 vyžaduje podporu operačního systému Microsoft/Chrome. Pokud operační systém Microsoft/Chrome tuto technologii nepodporuje, Bluetooth® 5.3 bude fungovat jako Bluetooth® 5.2 nebo nižší verze.