location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Victus by HP TG02-0922nc PC AMD Ryzen™ 5 5600G 16 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 4060 Windows 11 Home Tower Černá

Značka:
Obvykle ochranná známka výrobce, pod kterou zákazníci firmu znají. Jeden výrobce může vyrábět zboží pod různými značkami. Někteří výrobci licencují své značky dalším firmám.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Victus by HP
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
15L
Název produktu:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TG02-0922nc PC
Kód produktu:
Unikátní identifikátor produktu, který mu přiřadil jeho výrobce. Více kódů produktu může být přiřazeno k jednomu mateřskému kódu v případě, že jsou jejich specifikace identické. Tím se odstraní nesprávné kódy nebo nepodstatné logistické informace.
A3QP0EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0198415168177 show
Kategorie:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PC/pracovní stanice Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Kvalita datového listu: vytvořen/standardizován Icecatem
Kvalita produktových listů může mít několik úrovní:
načtena jen logistická data: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
vytvořen/standardizován Icecatem: the data-sheet is created or standardized by an Icecat editor.
Počet zhlédnutí produktu: 257
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Poslední aktualizace:: 09 Jul 2024 14:14:57
Datum poslední změny produktového listu v katalogu Icecatu
Product Brochure/Datasheet (1.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Victus by HP TG02-0922nc PC AMD Ryzen™ 5 5600G 16 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 4060 Windows 11 Home Tower Černá
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - AMD Ryzen™ 5 5600G (max. zvýšený takt 4,4 GHz, 16 MB mezipaměti L3, 6 jader, 12 vláken)
  • - Windows 11 Home
  • - NVIDIA® GeForce RTX™ 4060 (8 GB vyhrazené paměti GDDR6)
  • - 16 GB memory; 1 TB SSD storage
Záruka: 2letá (2/2/0) omezená záruka zahrnuje 2letou záruku na díly a práci. Bez oprav u zákazníka. Smluvní podmínky se mohou v jednotlivých zemích lišit. Záruka podléhá určitým omezením a výjimkám.
Long product name Victus by HP TG02-0922nc PC AMD Ryzen™ 5 5600G 16 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 4060 Windows 11 Home Tower Černá :
The short editorial description of Victus by HP TG02-0922nc PC AMD Ryzen™ 5 5600G 16 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 4060 Windows 11 Home Tower Černá

Victus by HP 15L Gaming Desktop TG02-0922nc PC, Windows 11 Home, AMD Ryzen™ 5, 16GB RAM, 1TB SSD, NVIDIA® GeForce RTX™ 4060
Více>>>
Victus by HP TG02-0922nc PC AMD Ryzen™ 5 5600G 16 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 4060 Windows 11 Home Tower Černá:
The official marketing text of Victus by HP TG02-0922nc PC AMD Ryzen™ 5 5600G 16 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 4060 Windows 11 Home Tower Černá as supplied by the manufacturer

Snadná práce. Intuitivní hraní.
Herní stolní počítač Victus od HP 15L představuje jedno zařízení na všechny aktivity. S výkonným procesorem AMD[1,2] a působivou grafikou můžeš hrát bez omezení. Nejnovější systém Windows 11, rozhraní Bluetooth®, velké úložiště a 9 portů USB zajišťuje bezproblémový přechod na práci nebo streamování. OMEN Gaming Hub ti navíc umožní ovládat osvětlení RGB a další výkonnostní funkce.

Short summary description Victus by HP TG02-0922nc PC AMD Ryzen™ 5 5600G 16 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 4060 Windows 11 Home Tower Černá:
This short summary of the Victus by HP TG02-0922nc PC AMD Ryzen™ 5 5600G 16 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 4060 Windows 11 Home Tower Černá data-sheet is auto-generated and uses the product title and the first six key specs.

Victus by HP TG02-0922nc PC, 3,9 GHz, AMD Ryzen™ 5, 5600G, 16 GB, 1 TB, Windows 11 Home

Long summary description Victus by HP TG02-0922nc PC AMD Ryzen™ 5 5600G 16 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 4060 Windows 11 Home Tower Černá:
This is an auto-generated long summary of Victus by HP TG02-0922nc PC AMD Ryzen™ 5 5600G 16 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 4060 Windows 11 Home Tower Černá based on the first three specs of the first five spec groups.

Victus by HP TG02-0922nc PC. Takt procesoru: 3,9 GHz, Typ procesoru: AMD Ryzen™ 5, Model procesoru: 5600G. Vnitřní paměť: 16 GB, Typ vnitřní paměti: DDR4-SDRAM, Frekvence paměti: 3200 MHz. Celková kapacita úložiště: 1 TB, Ukládací médium: SSD. Model grafického adaptéru na kartě: AMD Radeon Graphics, Diskrétní model grafického adaptéru: NVIDIA GeForce RTX 4060. Poskytovaný operační systém: Windows 11 Home. Napájecí zdroj: 350 W. Typ skříně: Tower. Typ produktu: PC. Barva: Černá

Skvělé specifikace, skvělé hraní
Skvělé specifikace, skvělé hraní

S procesorem AMD[1,2], působivou grafikou a rozhraním Bluetooth® a Wi-Fi můžeš hrát bez omezení.

Jedno zařízení splní všechny požadavky
Jedno zařízení splní všechny požadavky

Windows 11, velké úložiště a 9 portů USB v moderně navrženém šasi ti umožní zvládnout jakékoli úkoly a zábavu.

Pozvedněte své hraní s herním centrem OMEN
Pozvedněte své hraní s herním centrem OMEN

S aplikací OMEN Gaming Hub budeš mít vše pod kontrolou, od životních funkcí systému přes ovládání hardwaru až po osvětlení RGB.

Nový úhel pohledu
Nový úhel pohledu

Windows 11 je místem, kde můžete přemýšlet, vyjadřovat se a tvořit přirozeným způsobem. Nabízí přepracovanou nabídku Start, nové způsoby spojení s oblíbenými lidmi, zprávy, hry a další obsah. [3]

Desktopové procesory AMD Ryzen™ řady 5000

Ať už hraješ nejnovější hry, navrhuješ mrakodrap nebo zpracováváš vědecká data, potřebuješ výkonný procesor, který zvládne vše. Desktopové procesory AMD Ryzen řady 5000 nastavují novou laťku pro hráče i umělce. [1]

Extrémní rychlost

Grafické procesory NVIDIA® GeForce RTX™ řady 40 jsou víc než rychlé. Využívají architekturu NVIDIA Ada Lovelace, která přináší skok ve výkonu i grafice s podporou umělé inteligence. Užívej si realistické virtuální světy díky funkci sledování paprsků a mimořádně vysoké snímkové frekvenci. [4]

Disk PCIe NVMe™ M.2 SSD

Díky až 1TB bleskovému úložišti PCIe NVMe™ M.2 SSD spustíš systém během několika sekund.

USB Type-A s přenosovou rychlostí signálu 10 Gb/s

Zapojte externí úložiště pomocí portu USB Type-A s přenosovou rychlostí signálu 10 Gb/s. [5]

DDR4 RAM

DDR4 je budoucností paměti RAM, neboť pracuje mnohem účinněji a spolehlivěji při vysokorychlostních operacích. S větší šířkou pásma zvládá vše od zpracovávání více úloh najednou až po hraní her mnohem rychleji.

Bezproblémové připojení
Bezproblémové připojení

Vychutnej si bleskovou gigabitovou přenosovou rychlost díky kartě Wi-Fi 6 (2x2) a Bluetooth® 5.3 [6]

Udržitelný design

Na malých detailech opravdu záleží, proto tento produkt obsahuje udržitelné materiály, jako je například barva na vodní bázi. [7]

Využijte potenciál své investice do zařízení HP

myHP poskytuje jednoduché nastavení i registraci a pomáhá přizpůsobit, optimalizovat a zabezpečit zařízení pomocí tipů a triků a snadno přístupných nastavení.

Celokovové šasi

Dopřej si mistrovské zpracování, které disponuje celokovovým designem šasi s výraznými hranami, lesklými akcenty a vysoce kvalitními odolnými materiály.

Procesor
Výrobce procesoru *
AMD
Typ procesoru *
AMD Ryzen™ 5
Model procesoru *
5600G
Počet jader procesoru
6
Počet vláken procesoru
12
Takt procesoru při přetaktování
4,4 GHz
Takt procesoru *
3,9 GHz
Vyrovnávací paměť procesoru
16 MB
Typ paměti cache procesoru
L3
Paměť
Vnitřní paměť *
16 GB
Typ vnitřní paměti
DDR4-SDRAM
Rozvržení paměti
1 x 16 GB
Paměťové sloty
2x DIMM
Frekvence paměti
3200 MHz
Úložná média
Celková kapacita úložiště *
1 TB
Ukládací médium *
SSD
Typ optické jednotky *
No
Počet nainstalovaných úložišť
1
Celková kapacita SSD
1 TB
Počet instalovaných SSD
1
Kapacita disku SSD
1 TB
Rozhraní pro disky SSD
PCI Express
NVMe
Yes
Formát SSD
M.2
Grafika
Diskrétní grafický adaptér *
Yes
Výrobce diskrétních GPU
NVIDIA
Integrovaný grafický adaptér *
Yes
Diskrétní model grafického adaptéru *
NVIDIA GeForce RTX 4060
Paměť grafické karty
8 GB
Typ diskrétní grafické paměti
GDDR6
Počet diskrétních grafických adaptérů
1
Produktová řada integrovaného grafického adaptéru
AMD Radeon Graphics
Model grafického adaptéru na kartě *
AMD Radeon Graphics
Počítačová síť
Připojení na síť Ethernet *
Yes
Přenosová rychlost sítě Ethernet
10, 1000, 100 Mbit/s
Wi-Fi *
Yes
Wi-Fi standard
Wi-Fi 6 (802.11ax)
Standardy Wi-Fi
Wi-Fi 6 (802.11ax)
Výrobce ovladače WLAN
Realtek
Model řadiče WLAN
Realtek RTL8852BE
Typ antény
2x2
Bluetooth
Yes
Verze Bluetooth
5.2
Možnosti připojení
Počet portů USB 2.0 *
4
Počet portů USB 3.2 (3.1 1. generace) Typ A *
2
Počet portů USB 3.2 Gen 1 (3.1 Gen 1) Typ C *
1
Možnosti připojení
Počet portů USB 3.2 (3.1 2. generace) Typ A *
2
Počet HDMI portů *
1
Verze HDMI
2.1
Počet připojení DisplayPorts
3
Počet portů Ethernetu (RJ-45)
1
Konektor pro mikrofon (line-in)
Yes
Line-out
Yes
Line-in
Yes
Kombinovaný port sluchátek/mikrofonu
Yes
Vzhled
Typ skříně *
Tower
Název barvy
Mica silver metal
Hlasitost
15 l
Umístění / poloha
Svislý
Slot pro zámek
Yes
Typ zámku kabelu
Kensington
Barva *
Černá
Rok uvedení na trh
2024
Výkon
Tržní kategorie
Hraní
Čipset základní desky
AMD B550A
Zvukové výstupní kanály
5.1 kanály/kanálů
Ochrana heslem
Yes
Typ produktu *
PC
Software
Poskytovaný operační systém *
Windows 11 Home
Předinstalovaný software
ExpressVPN (bezplatná 30denní zkušební verze); LastPass Premium (bezplatná 30denní zkušební verze), 1měsíční zkušební verze pro nové zákazníky Microsoft 365, 30denní zkušební verze softwaru McAfee Online Protection; 1měsíční bezplatná zkušební verze služby Xbox Game Pass
Software na vyzkoušení
25GB úložiště Dropbox po dobu 12 měsíců
Charakteristiky specifické pro danou značku
HP Security tools (bezpečnostní nástroje)
Slot pro bezpečnostní zámek Kensington
Poskytnutý HP software
HP Connection Optimizer; HP Support Assistant; OMEN Gaming Hub; HP Enhanced Lighting; myHP
HP segment
Domácí
Příkon
Napájecí zdroj *
350 W
Vstupní napětí napájecího zdroje
100 - 240 V
Vstupní frekvence napájecího zdroje
50/60 Hz
Certifikace 80PLUS
80 PLUS Gold
Udržitelnost
Osvědčení o udržitelnosti
EPEAT Gold
Hmotnost a rozměry
Šířka *
155 mm
Hloubka *
297,3 mm
Výška *
337 mm
Hmotnost *
6,31 kg
Šířka balení
499 mm
Hloubka balení
400 mm
Výška balení
287 mm
Hmotnost včetně balení
8,64 kg
Obsah balení
Integrovaný displej *
No
Obsahuje myš
Yes
Konektivita myši
Kabel
Včetně klávesnice
Yes
Konektivita klávesnice
Kabel
Další charakteristiky
Typ klávesnice
USB
Země Distributor
Czech Republic 1 distributor(s)
United Kingdom 1 distributor(s)
Disclaimer Victus by HP TG02-0922nc PC AMD Ryzen™ 5 5600G 16 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 4060 Windows 11 Home Tower Černá:
Disclaimer

[1] Vícejádrová technologie byla vyvinuta za účelem zvýšení výkonu určitých softwarových produktů. Výhody plynoucí z používání této technologie nejsou zaručené pro všechny zákazníky nebo softwarové aplikace. Výkon a taktovací frekvence se liší v závislosti na pracovním zatížení aplikací a na konfiguraci hardwaru a softwaru. Číselné hodnoty produktů AMD nemusí odpovídat taktu procesoru. Vyžaduje internetové připojení, které není součástí dodávky.
[2] Toto zařízení bylo navrženo pro optimální výkon. Vylepšení počítače může ovlivnit záruční podmínky.
[3] Některé funkce nejsou dostupné ve všech edicích nebo verzích systému Windows. Systémy mohou vyžadovat instalaci vylepšeného nebo dodatečně zakoupeného hardwaru, ovladačů, softwaru nebo aktualizaci systému BIOS, aby mohla být funkčnost systému Windows plně využita. Systém Windows je automaticky aktualizován a aktivován. Je zapotřebí vysokorychlostní Internet a účet u společnosti Microsoft. Mohou být účtovány poplatky za připojení k Internetu a mohou existovat další požadavky na aktualizace. Další informace naleznete na webu http://www.windows.com.
[4] ©2024 NVIDIA Corporation. NVIDIA, logo NVIDIA, GeForce a GeForce RTX jsou ochranné známky nebo registrované ochranné známky společnosti NVIDIA Corporation v USA a dalších zemích. Všechny ostatní ochranné známky a autorská práva jsou majetkem příslušných vlastníků.
[5] Skutečná propustnost se může lišit.
[6] Wireless access point and internet service required and sold separately. Availability of public wireless access points limited. Requires a wireless router, sold separately, that supports 80MHz channels. Wi-Fi 6 (802.11ax) is backwards compatible with prior 802.11 specs. The specifications for Wi-Fi 6 are draft and are not final. If the final specifications differ from the draft specifications, it may affect the ability of the notebook to communicate with other Wi-Fi 6 devices. Only available in countries where 802.11ax is supported.
[7] Podíl barvy na vodní bázi se liší v závislosti na produktu.
Zřeknutí se odpovědnosti pro technické specifikace
25GB úložiště Dropbox zdarma po dobu 12 měsíců od data registrace. Úplné podrobnosti a podmínky používání včetně zásad zrušení najdete na webu služby Dropbox na adrese https://www.dropbox.com/help/space/hp-promotion. Vyžaduje internetové připojení, které není součástí dodávky.
Je vyžadováno připojení k internetu (není součástí dodávky). Aplikace McAfee je v počítači předinstalována a její aktivace vyžaduje účet. Po uplynutí zkušebního období je potřeba využít služby předplatného. Funkce VPN není dostupná v Indii, Číně, Sýrii nebo Severní Koreji. Aplikace McAfee není kompatibilní se systémem Windows 11 v režimu S. Budete muset trvale přepnout z režimu S. Přepnutí z režimu S není zpoplatněno, ale nebude možné jej znovu zapnout.
Vícejádrová technologie byla vyvinuta za účelem zvýšení výkonu určitých softwarových produktů. Výhody plynoucí z používání této technologie nejsou zaručené pro všechny zákazníky nebo softwarové aplikace. Výkon a taktovací frekvence se liší v závislosti na pracovním zatížení aplikací a konfiguracích hardwaru i softwaru. Číslování produktů AMD nemusí odpovídat taktu procesoru.
Výkon taktovací frekvence Max Boost se liší v závislosti na hardwaru, softwaru a celkové konfiguraci systému.
Vyžaduje se bezdrátový přístupový bod a internetové připojení, které se prodávají samostatně. Dostupnost veřejných bezdrátových přístupových bodů je omezená. Rozhraní Wi-Fi 6 (802.11ax) je zpětně kompatibilní s předchozími specifikacemi 802.11. Specifikace pro rozhraní Wi-Fi 6 jsou ve fázi návrhu a nejsou konečné. Pokud se budou konečné specifikace lišit od navrhovaných, může být ovlivněna schopnost notebooku komunikovat s ostatními zařízeními s rozhraním Wi-Fi 6. K dispozici pouze v zemích, kde je podporováno rozhraní 802.11ax.
Rozhraní Wi-Fi 6 (802.11ax) není podporováno na Ukrajině, v Rusku a v Indonésii, kde budou nastavení Wi-Fi optimalizována pro místní předepsané požadavky (802.11ac).
Po 30 dnech dojde k návratu k základní verzi služby LastPass.
Vyžaduje aktivaci do 180 dnů od aktivace systému Windows.
Vychází z registrace U.S. EPEAT® podle normy IEEE 1680.1-2018 EPEAT®. Stav EPEAT® se v jednotlivých zemích liší. Další informace jsou k dispozici na adrese www.epeat.net.
Podíl barvy na vodní bázi se liší v závislosti na produktu.
Xbox Game Pass se prodává samostatně. Vyžaduje platební kartu. Pokud službu nezrušíte, bude po skončení propagační doby naúčtována běžná sazba za členství. Platí smluvní podmínky, výjimky a limity streamování. Xbox Cloud Gaming (Beta): vybraná zařízení a oblasti. Po uplynutí lhůty je pro hraní her a online multiplayer zapotřebí aktivní členství. Katalog her se liší v závislosti na čase, oblasti a zařízení. DLC se prodávají samostatně. Když bude některá hra odebrána z katalogu nebo skončí členství, je třeba hru koupit samostatně, jinak nebude DLC k dispozici. Pokud jste členem služby Xbox Live Gold nebo Game Pass pro konzole či počítač, všechny zbývající dny členství se pomocí přepočítacího koeficientu převedou na službu Ultimate. Budoucí uplatnění kódů také podléhají přepočítacímu koeficientu. Všechny převody na službu Ultimate jsou konečné. Podrobnosti a systémové požadavky jsou k dispozici na adrese www.xbox.com/gamepass. Nabídka platí na všech trzích pro Xbox Game Pass kromě Ruska. Digital Direct: Digitální obsah bude během nastavení doručen přímo do zařízení; nejsou nutné žádné kódy.