location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OMEN GT21-2222nc Intel® Core™ i7 i7-14700K 64 GB DDR5-SDRAM 2 TB SSD NVIDIA GeForce RTX 4070 Ti Super Windows 11 Home Tower PC Černá

Značka:
Obvykle ochranná známka výrobce, pod kterou zákazníci firmu znají. Jeden výrobce může vyrábět zboží pod různými značkami. Někteří výrobci licencují své značky dalším firmám.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OMEN
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
40L
Název produktu:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GT21-2222nc
Kód produktu:
Unikátní identifikátor produktu, který mu přiřadil jeho výrobce. Více kódů produktu může být přiřazeno k jednomu mateřskému kódu v případě, že jsou jejich specifikace identické. Tím se odstraní nesprávné kódy nebo nepodstatné logistické informace.
A3QN5EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0198415168115 show
Kategorie:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PC/pracovní stanice Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Kvalita datového listu: vytvořen/standardizován Icecatem
Kvalita produktových listů může mít několik úrovní:
načtena jen logistická data: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
vytvořen/standardizován Icecatem: the data-sheet is created or standardized by an Icecat editor.
Počet zhlédnutí produktu: 296
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Poslední aktualizace:: 05 Aug 2024 15:09:32
Datum poslední změny produktového listu v katalogu Icecatu
Product Brochure/Datasheet (1.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP OMEN GT21-2222nc Intel® Core™ i7 i7-14700K 64 GB DDR5-SDRAM 2 TB SSD NVIDIA GeForce RTX 4070 Ti Super Windows 11 Home Tower PC Černá
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Core™ i7-14700K (max. 5,6 GHz s technologií Intel® Turbo Boost, 33 MB mezipaměti L3, 20 jader, 28 vláken)
  • - Windows 11 Home
  • - NVIDIA® GeForce RTX™ 4070 Ti SUPER™ (16 GB vyhrazené paměti GDDR6X)
  • - 64 GB memory; 2 TB SSD storage
Záruka: 2letá (2/2/0) omezená záruka zahrnuje 2letou záruku na díly a práci. Bez oprav u zákazníka. Smluvní podmínky se mohou v jednotlivých zemích lišit. Záruka podléhá určitým omezením a výjimkám.
Long product name HP OMEN GT21-2222nc Intel® Core™ i7 i7-14700K 64 GB DDR5-SDRAM 2 TB SSD NVIDIA GeForce RTX 4070 Ti Super Windows 11 Home Tower PC Černá :
The short editorial description of HP OMEN GT21-2222nc Intel® Core™ i7 i7-14700K 64 GB DDR5-SDRAM 2 TB SSD NVIDIA GeForce RTX 4070 Ti Super Windows 11 Home Tower PC Černá

OMEN 40L Desktop GT21-2222nc PC, Windows 11 Home, Intel® Core™ i7, 64GB RAM, 2TB SSD, NVIDIA® GeForce® RTX™ 4070 Ti SUPER™
Více>>>
HP OMEN GT21-2222nc Intel® Core™ i7 i7-14700K 64 GB DDR5-SDRAM 2 TB SSD NVIDIA GeForce RTX 4070 Ti Super Windows 11 Home Tower PC Černá:
The official marketing text of HP OMEN GT21-2222nc Intel® Core™ i7 i7-14700K 64 GB DDR5-SDRAM 2 TB SSD NVIDIA GeForce RTX 4070 Ti Super Windows 11 Home Tower PC Černá as supplied by the manufacturer

Je čas dostat hraní na novou úroveň
Herní počítač OMEN – HP 40L je dokonalým společníkem na cestě ke spokojenosti při hraní. Stolní počítač OMEN využívá nejnovější procesor Intel®[1], moderní grafiku a špičkový systém chlazení, který zabraňuje přehřívání. Stolní počítač OMEN byl navržen s důrazem na jednoduchost při upgradování komponent bez nutnosti používat nástroje a nabízí špičkový výkon na míru všem požadavkům pro hraní.

Short summary description HP OMEN GT21-2222nc Intel® Core™ i7 i7-14700K 64 GB DDR5-SDRAM 2 TB SSD NVIDIA GeForce RTX 4070 Ti Super Windows 11 Home Tower PC Černá:
This short summary of the HP OMEN GT21-2222nc Intel® Core™ i7 i7-14700K 64 GB DDR5-SDRAM 2 TB SSD NVIDIA GeForce RTX 4070 Ti Super Windows 11 Home Tower PC Černá data-sheet is auto-generated and uses the product title and the first six key specs.

HP OMEN GT21-2222nc, Intel® Core™ i7, i7-14700K, 64 GB, DDR5-SDRAM, 2 TB, Windows 11 Home

Long summary description HP OMEN GT21-2222nc Intel® Core™ i7 i7-14700K 64 GB DDR5-SDRAM 2 TB SSD NVIDIA GeForce RTX 4070 Ti Super Windows 11 Home Tower PC Černá:
This is an auto-generated long summary of HP OMEN GT21-2222nc Intel® Core™ i7 i7-14700K 64 GB DDR5-SDRAM 2 TB SSD NVIDIA GeForce RTX 4070 Ti Super Windows 11 Home Tower PC Černá based on the first three specs of the first five spec groups.

HP OMEN GT21-2222nc. Typ procesoru: Intel® Core™ i7, Model procesoru: i7-14700K. Vnitřní paměť: 64 GB, Typ vnitřní paměti: DDR5-SDRAM, Frekvence paměti: 5200 MHz. Celková kapacita úložiště: 2 TB, Ukládací médium: SSD. Model grafického adaptéru na kartě: Intel UHD Graphics 770, Diskrétní model grafického adaptéru: NVIDIA GeForce RTX 4070 Ti Super. Poskytovaný operační systém: Windows 11 Home. Napájecí zdroj: 800 W. Typ skříně: Tower. Typ produktu: PC. Hmotnost: 18,7 kg. Barva: Černá

Zůstaňte v chladu i pod tlakem
Zůstaňte v chladu i pod tlakem

Ventilátory umístěné strategicky z různých stran chrání před přehřátím i při hraní žhavých novinek.

Design bez použití nářadí
Design bez použití nářadí

Vylepšuj a rozšiřuj snadno paměť, úložiště a vnitřní rozšiřující sloty podle svých herních potřeb.

OMEN Gaming Hub
OMEN Gaming Hub

OMEN Gaming Hub ti bude pomáhat pomocí softwarových vylepšení, možností ovládání hardwaru a služeb v reálném čase.

Nový úhel pohledu
Nový úhel pohledu

Windows 11 je místem, kde můžete přemýšlet, vyjadřovat se a tvořit přirozeným způsobem. Nabízí přepracovanou nabídku Start, nové způsoby spojení s oblíbenými lidmi, zprávy, hry a další obsah. [2]

Hraj bez kompromisů. S procesory Intel Core a Intel Core Ultra získáš neomezený výkon

S optimalizovaným výkonem a novými funkcemi se můžete stát vším, čím chcete být, ve hře i mimo ni. S procesory Intel Core můžete hrát usilovněji a pracovat chytřeji. [3]

Extrémní rychlost

Grafické procesory NVIDIA® GeForce RTX™ řady 40 jsou víc než rychlé. Využívají architekturu NVIDIA Ada Lovelace, která přináší skok ve výkonu i grafice s podporou umělé inteligence. Užívej si realistické virtuální světy díky funkci sledování paprsků a mimořádně vysoké snímkové frekvenci. [4]

Disk PCIe NVMe™ M.2 SSD

Díky až 2TB bleskovému úložišti PCIe NVMe™ M.2 SSD spustíš systém během několika sekund.

Technologie DTS: X® Ultra

Tato technologie vytváří prostorově přesný 3D zvuk v jakékoli náhlavní soupravě a nabízí speciálně vyladěné zvukové režimy pro různé typy her, které poskytnou maximálně poutavé zážitky při zábavě. [5]

USB Type-A s přenosovou rychlostí signálu 5 Gb/s

Zapoj externí úložiště pomocí portu USB Type-A s přenosovou rychlostí signálu 5 Gb/s. [6]

Pouze USB Type-C® s přenosovou rychlostí signálu 10 Gb/s
Pouze USB Type-C® s přenosovou rychlostí signálu 10 Gb/s

Zapojte externí úložiště pomocí portu USB-C™ s přenosovou rychlostí signálu 10 Gb/s. Navíc je oboustranný, takže se nemusíte strachovat, že ho zapojíte opačně. [7]

Paměť Kingston FURY DDR5

Blesková až 64GB paměť Kingston FURY DDR5 Heatsink RAM umocní výkon počítače, od multitaskingu až po hraní her.

Bezdrátová karta Wi-Fi 6E (2x2) a Bluetooth® 5.3

Díky bezdrátové kartě Wi-Fi 6E a Bluetooth® 5.3 si můžete vychutnat vyšší rychlost, lepší výkon, větší kapacitu a nižší latence než u předchozích verzí. [8]

Udržitelný design

Na malých detailech opravdu záleží, proto tento produkt obsahuje udržitelné materiály, jako je například barva na vodní bázi. [9]

Kapalinové chlazení

Spolehlivý systém řízení teploty tiše a účinně odvádí teplo od vysokovýkonných procesorů a pomáhá tak chránit citlivé komponenty před přehříváním. [10]

McAfee® LiveSafe™

Chraň operační systém s bezplatným 30denním předplatným McAfee® LiveSafe™. [10]

Užívej si 1 měsíc špičkových her
Užívej si 1 měsíc špičkových her

Užívej si 1měsíční neomezený přístup k více než 100 vysoce kvalitním hrám pro počítače. Díky neustále přibývajícím hrám si můžeš vždy zahrát něco nového. [11]

OMEN Gaming Hub

OMEN Gaming Hub představuje jedinečné centrum, které ti zajistí lepší herní zážitky. OMEN Gaming Hub ti bude při hraní pomáhat pomocí softwarových vylepšení, možností ovládání hardwaru a služeb v reálném čase.

OMEN Light Studio

Ovládej efekty osvětlení RGB všech připojených a podporovaných zařízení pomocí jedné aplikace. OMEN Light Studio usnadňuje personalizaci možností osvětlení pomocí celé řady efektů, jako je ambientní režim, vlna, interaktivní režim a další možnosti.

Procesor
Výrobce procesoru *
Intel
Typ procesoru *
Intel® Core™ i7
Generace procesoru
Intel Core i7-14xxx
Model procesoru *
i7-14700K
Počet jader procesoru
20
Počet vláken procesoru
28
Takt procesoru při přetaktování
5,6 GHz
Výkonná jádra
8
Účinná jádra
12
Max. turbo frekvence jádra (výkon)
5,5 GHz
Max. turbo frekvence jádra (úspora)
4,3 GHz
Základní frekvence výkonných jader
3,4 GHz
Základní frekvence efektivních jader
2,5 GHz
Vyrovnávací paměť procesoru
33 MB
Typ paměti cache procesoru
L3
Základní výkon procesoru
125 W
Maximální turbo výkon
253 W
Paměť
Vnitřní paměť *
64 GB
Maximální vnitřní paměť *
128 GB
Typ vnitřní paměti
DDR5-SDRAM
Rozvržení paměti
4 x 16 GB
Paměťové sloty
4x DIMM
Frekvence paměti
5200 MHz
Výrobce vnitřní paměti
HyperX
Úložná média
Celková kapacita úložiště *
2 TB
Ukládací médium *
SSD
Typ optické jednotky *
No
Počet nainstalovaných úložišť
1
Celková kapacita SSD
2 TB
Počet instalovaných SSD
1
Kapacita disku SSD
2 TB
Rozhraní pro disky SSD
PCI Express
Grafika
Diskrétní grafický adaptér *
Yes
Výrobce diskrétních GPU
NVIDIA
Integrovaný grafický adaptér *
Yes
Diskrétní model grafického adaptéru *
NVIDIA GeForce RTX 4070 Ti Super
Paměť grafické karty
12 GB
Typ diskrétní grafické paměti
GDDR6X
Počet diskrétních grafických adaptérů
1
Výrobce integrovaného GPU
Intel
Produktová řada integrovaného grafického adaptéru
Intel® UHD Graphics
Model grafického adaptéru na kartě *
Intel UHD Graphics 770
Počítačová síť
Připojení na síť Ethernet *
Yes
Wi-Fi *
Yes
Wi-Fi standard
Wi-Fi 6E (802.11ax)
Standardy Wi-Fi
Wi-Fi 6E (802.11ax)
Výrobce ovladače WLAN
Intel
Model řadiče WLAN
Intel Wi-Fi 6E AX211
Typ antény
2x2
Bluetooth
Yes
Verze Bluetooth
5.2
Možnosti připojení
Počet portů USB 2.0 *
4
Možnosti připojení
Počet portů USB 3.2 (3.1 1. generace) Typ A *
4
Počet portů USB 3.2 Gen 1 (3.1 Gen 1) Typ C *
1
Počet portů USB 3.2 (3.1 2. generace) Typ A *
2
Počet portů USB 3.2 (3.1 generace 2) typu C *
1
Počet připojení DisplayPorts
1
Verze DisplayPortu
1.4a
Počet portů Ethernetu (RJ-45)
1
Konektor pro mikrofon (line-in)
Yes
Line-out
Yes
Line-in
Yes
Kombinovaný port sluchátek/mikrofonu
Yes
Vzhled
Typ skříně *
Tower
Název barvy
Black, glass side panel, dark chrome logo
Hlasitost
40 l
Systém vodního chlazení
Yes
Barva *
Černá
RGB osvětlení paměti
Yes
Výkon
Tržní kategorie
Hraní
Čipset základní desky
Intel Z790
Typ základní desky
Micro ATX
Ochrana heslem
Yes
Typ produktu *
PC
Software
Poskytovaný operační systém *
Windows 11 Home
Předinstalovaný software
Intel® Unison™, 1měsíční zkušební verze pro nové zákazníky Microsoft 365, McAfee Online Protection (1leté předplatné), 1měsíční bezplatná zkušební verze služby Xbox Game Pass
Software na vyzkoušení
25GB úložiště Dropbox po dobu 12 měsíců
Speciální funkce procesoru
Technologie Intel® Extreme Memory Profile (XMP)
Yes
Charakteristiky specifické pro danou značku
HP Security tools (bezpečnostní nástroje)
Zámek bočního krytu šasi
Poskytnutý HP software
HP Connection Optimizer; HP Support Assistant; OMEN Gaming Hub; HP Enhanced Lighting
HP segment
Domácí
Příkon
Napájecí zdroj *
800 W
Vstupní napětí napájecího zdroje
100 - 240 V
Vstupní frekvence napájecího zdroje
50/60 Hz
Udržitelnost
Dodržování předpisů v oblasti udržitelnosti
Yes
Osvědčení o udržitelnosti
ENERGY STAR, EPEAT Gold
Hmotnost a rozměry
Šířka *
204 mm
Hloubka *
470 mm
Výška *
467 mm
Hmotnost *
18,7 kg
Šířka balení
592 mm
Hloubka balení
328 mm
Výška balení
582 mm
Hmotnost včetně balení
19,3 kg
Obsah balení
Integrovaný displej *
No
Obsahuje myš
Yes
Konektivita myši
Kabel
Včetně klávesnice
Yes
Konektivita klávesnice
Kabel
Země Distributor
Czech Republic 1 distributor(s)
United Kingdom 1 distributor(s)
Disclaimer HP OMEN GT21-2222nc Intel® Core™ i7 i7-14700K 64 GB DDR5-SDRAM 2 TB SSD NVIDIA GeForce RTX 4070 Ti Super Windows 11 Home Tower PC Černá:
Disclaimer

[1] Vícejádrová technologie byla vyvinuta za účelem zvýšení výkonu určitých softwarových produktů. Výhody plynoucí z používání této technologie nejsou zaručené pro všechny zákazníky nebo softwarové aplikace. Výkon a taktovací frekvence se liší v závislosti na pracovním zatížení aplikací a na konfiguraci hardwaru a softwaru. Číselné hodnoty u modelů, značek nebo názvů produktů Intel nemusí odpovídat výkonu.
[2] Některé funkce nejsou dostupné ve všech edicích nebo verzích systému Windows. Aby mohla být funkčnost systému Windows plně využita, systémy mohou vyžadovat instalaci vylepšeného nebo dodatečně zakoupeného hardwaru, ovladačů, softwaru nebo aktualizaci systému BIOS. Systém Windows se aktualizuje a spouští automaticky. Vyžaduje vysokorychlostní internet a účet Microsoft. Mohou být účtovány poplatky za internetové připojení a mohou existovat další požadavky pro aktualizace. Viz http://www.windows.com.
[3] Intel a Core jsou ochranné známky společnosti Intel Corporation v USA a dalších zemích.
[4] ©2024 NVIDIA Corporation. NVIDIA, logo NVIDIA, GeForce a GeForce RTX jsou ochranné známky nebo registrované ochranné známky společnosti NVIDIA Corporation v USA a dalších zemích. Všechny ostatní ochranné známky a autorská práva jsou majetkem příslušných vlastníků.
[5] Dlouhodobý poslech hudby na osobním stereopřehrávači při nejvyšší hlasitosti může mít za následek poškození sluchu. Riziku poškození sluchu se lze vyhnout snížením hlasitosti a zkrácením délky poslechu hudby při nejvyšší hlasitosti.
[6] Skutečná propustnost se může lišit.
[7] Skutečná propustnost se může lišit. USB Type-C® a USB-C® jsou ochranné známky společnosti USB Implementers Forum.
[8] Wi-Fi 6E vyžaduje pro práci v 6GHz pásmu směrovač Wi-Fi 6E, který se prodává samostatně. Dostupnost veřejných bezdrátových přístupových bodů je omezená. Wi-Fi 6E je zpětně kompatibilní s předchozími specifikacemi 802.11. K dispozici v zemích, kde je podporováno rozhraní Wi-Fi 6E. Wi-Fi 6E podporuje gigabitovou rychlost při přenosu souborů mezi dvěma zařízeními připojenými ke stejnému směrovači. Vyžaduje bezdrátový směrovač, který se prodává samostatně. Bluetooth® 5.3 musí podporovat operační systém Microsoft/Chrome. Pokud operační systém Microsoft/Chrome tuto technologii nepodporuje, Bluetooth® 5.3 bude fungovat jako Bluetooth® 5.2 nebo nižší verze.
[9] Procento barvy na vodní bázi není u každého produktu stejné.
[10] Je vyžadováno internetové připojení, které není součástí dodávky. Po uplynutí 30 dní je vyžadováno předplatné.
[11] 1měsíční zkušební verze za 1,00 USD – propagační nabídky mohou být určeny pouze pro nové členy nebo nemusí platit pro všechny členy a jsou k dispozici pouze po omezenou dobu. Nabídky neplatí v Rusku a Turecku. Mohou platit další zeměpisná omezení. Vyžaduje kreditní kartu a účet Xbox. Po skončení propagačního období předplatné automaticky pokračuje za aktuální běžnou cenu (může se změnit), pokud není zrušeno, plus příslušné daně. Pokud chceš zastavit účtování poplatků, zruš předplatné nebo vypni opakované účtování v účtu Microsoft (account.microsoft.com/services) či v konzoli Xbox před datem příštího vyúčtování. Další podrobnosti jsou k dispozici na adrese https://support.xbox.com/help/subscriptions-billing/manage-subscriptions/cancel-recurring-billing-or-subscription. Zakoupením služby Xbox Game Pass Ultimate se tvoje stávající členství ve službách Xbox Live Gold, Xbox Game Pass (počítač nebo konzole) a EA Play automaticky převede na členství Xbox Game Pass Ultimate v přepočtu podle zbývajících dnů. Více informací je k dispozici na adrese www.xbox.com/gamepass. Další podrobnosti najdeš na stránkách společnosti Microsoft https://www.xbox.com/en-US/legal/subscription-terms.
Zřeknutí se odpovědnosti pro technické specifikace
25GB úložiště Dropbox zdarma po dobu 12 měsíců od data registrace. Úplné podrobnosti a podmínky používání včetně zásad zrušení najdete na webu služby Dropbox na adrese https://www.dropbox.com/help/space/hp-promotion. Vyžaduje internetové připojení, které není součástí dodávky.
Včetně bezplatného 30denního předplatného služby McAfee LiveSafe. Vyžaduje internetové připojení, které není součástí dodávky. Po vypršení platnosti je vyžadováno předplatné.
Vícejádrová technologie byla vyvinuta za účelem zvýšení výkonu určitých softwarových produktů. Výhody plynoucí z používání této technologie nejsou zaručené pro všechny zákazníky nebo softwarové aplikace. Výkon a taktovací frekvence se liší v závislosti na pracovním zatížení aplikací a konfiguracích hardwaru i softwaru. Číslování, značky a názvy produktů Intel nemusí odpovídat výkonu.
Výkon technologie Intel® Turbo Boost se liší v závislosti na hardwaru, softwaru a celkové konfiguraci systému. Více informací naleznete na stránce http://www.intel.com/technology/turboboost/.
Wi-Fi 6E podporuje gigabitovou rychlost při přenosu souborů mezi dvěma zařízeními připojenými ke stejnému směrovači. Vyžaduje bezdrátový směrovač, který se prodává samostatně.
Rozhraní Wi-Fi 6E k fungování v 6GHz pásmu vyžaduje směrovač s podporou Wi-Fi 6E, který se prodává samostatně. Dostupnost veřejných bezdrátových přístupových bodů je omezená. Rozhraní Wi-Fi 6E je zpětně kompatibilní s předchozími specifikacemi 802.11. K dispozici v zemích, kde je podporováno rozhraní 6 GHz.
Nejlepších výsledků s režimem HP Sleep and Charge lze dosáhnout pomocí standardního kabelu s protokolem nabíjení USB nebo kabelovým adaptérem s externím zařízením.
Vyžaduje aktivaci do 180 dnů od aktivace systému Windows.
Vychází z registrace U.S. EPEAT® podle normy IEEE 1680.1-2018 EPEAT®. Stav EPEAT® se v jednotlivých zemích liší. Další informace jsou k dispozici na adrese www.epeat.net.
Podíl barvy na vodní bázi se liší v závislosti na produktu.
Xbox Game Pass se prodává samostatně. Vyžaduje platební kartu. Pokud službu nezrušíte, bude po skončení propagační doby naúčtována běžná sazba za členství. Platí smluvní podmínky, výjimky a limity streamování. Xbox Cloud Gaming (Beta): vybraná zařízení a oblasti. Po uplynutí lhůty je pro hraní her a online multiplayer zapotřebí aktivní členství. Katalog her se liší v závislosti na čase, oblasti a zařízení. DLC se prodávají samostatně. Když bude některá hra odebrána z katalogu nebo skončí členství, je třeba hru koupit samostatně, jinak nebude DLC k dispozici. Pokud jste členem služby Xbox Live Gold nebo Game Pass pro konzole či počítač, všechny zbývající dny členství se pomocí přepočítacího koeficientu převedou na službu Ultimate. Budoucí uplatnění kódů také podléhají přepočítacímu koeficientu. Všechny převody na službu Ultimate jsou konečné. Podrobnosti a systémové požadavky jsou k dispozici na adrese www.xbox.com/gamepass. Nabídka platí na všech trzích pro Xbox Game Pass kromě Ruska. Digital Direct: Digitální obsah bude během nastavení doručen přímo do zařízení; nejsou nutné žádné kódy.
Provoz Bluetooth® 5.3 vyžaduje podporu operačního systému Microsoft/Chrome. Pokud operační systém Microsoft/Chrome tuto technologii nepodporuje, Bluetooth® 5.3 bude fungovat jako Bluetooth® 5.2 nebo nižší verze.