location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteBook 640 G10 Intel® Core™ i5 i5-1335U Laptop 35,6 cm (14") Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Stříbrná

Značka:
Obvykle ochranná známka výrobce, pod kterou zákazníci firmu znají. Jeden výrobce může vyrábět zboží pod různými značkami. Někteří výrobci licencují své značky dalším firmám.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EliteBook
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
600
HP segment:
HP segment
Firemní
Název produktu:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
640 G10
Kód produktu:
Unikátní identifikátor produktu, který mu přiřadil jeho výrobce. Více kódů produktu může být přiřazeno k jednomu mateřskému kódu v případě, že jsou jejich specifikace identické. Tím se odstraní nesprávné kódy nebo nepodstatné logistické informace.
9Y704AT
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0198701278542 show
Kategorie:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Kvalita datového listu: vytvořen/standardizován Icecatem
Kvalita produktových listů může mít několik úrovní:
načtena jen logistická data: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
vytvořen/standardizován Icecatem: the data-sheet is created or standardized by an Icecat editor.
Počet zhlédnutí produktu: 250
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Poslední aktualizace:: 06 Aug 2024 18:54:50
Datum poslední změny produktového listu v katalogu Icecatu
CE Marking (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP EliteBook 640 G10 Intel® Core™ i5 i5-1335U Laptop 35,6 cm (14") Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Stříbrná
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Core™ i5-1335U (max. 4,6 GHz s technologií Intel® Turbo Boost, 12 MB mezipaměti L3, 10 jader, 12 vláken)
  • - Windows 11 Pro
  • - 35,6cm (14") displej FHD
  • - Grafika Intel® Iris® Xᶱ
  • - 8 GB memory; 512 GB SSD storage
Záruka: 1letá a 3letá omezená záruka a 90denní omezená záruka na software v závislosti na zemi. Na baterii se vztahuje standardní jednoletá omezená záruka. Další informace o baterii jsou k dispozici na adrese http://www.hp.com/support/batterywarranty/. K dispozici je také služba zásahu u zákazníka a rozšířené pokrytí. Služby HP Care Pack jsou volitelné servisní smlouvy, které rozšiřují standardní záruční podmínky. Zvolit správnou úroveň služeb pro produkt HP vám pomůže nástroj na vyhledání podpory HP Care Pack na adrese http://www.hp.com/go/cpc. Včetně služby podpory: 3letá hardwarová podpora HP pro notebooky s reakcí následující pracovní den u zákazníka. Smluvní podmínky jsou k dispozici na adrese https://h20195.www2.hp.com/v2/GetPDF.aspx/4AA5-6385CSE & https://www8.hp.com/h20195/v2/getpdf.aspx/4AA5-7123CSE.pdf
Long product name HP EliteBook 640 G10 Intel® Core™ i5 i5-1335U Laptop 35,6 cm (14") Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Stříbrná :
The short editorial description of HP EliteBook 640 G10 Intel® Core™ i5 i5-1335U Laptop 35,6 cm (14") Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Stříbrná

14″ notebook HP EliteBook 640 G10, 14", Windows 11 Pro, Intel® Core™ i5, 8GB RAM, 512GB SSD, FHD
Více>>>
HP EliteBook 640 G10 Intel® Core™ i5 i5-1335U Laptop 35,6 cm (14") Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Stříbrná:
The official marketing text of HP EliteBook 640 G10 Intel® Core™ i5 i5-1335U Laptop 35,6 cm (14") Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Stříbrná as supplied by the manufacturer

Podpora hybridní pracovní síly
Cenově dostupný, vysoce zabezpečený a snadno spravovatelný počítač HP EliteBook 640 vám usnadní hybridní práci. Nejnovější procesor Intel®[2], celá řada konfigurovatelných portů a široké možnosti připojení umožňují snadné využití doma, v kanceláři i na cestách.

Short summary description HP EliteBook 640 G10 Intel® Core™ i5 i5-1335U Laptop 35,6 cm (14") Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Stříbrná:
This short summary of the HP EliteBook 640 G10 Intel® Core™ i5 i5-1335U Laptop 35,6 cm (14") Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Stříbrná data-sheet is auto-generated and uses the product title and the first six key specs.

HP EliteBook 640 G10, Intel® Core™ i5, 35,6 cm (14"), 1920 x 1080 px, 8 GB, 512 GB, Windows 11 Pro

Long summary description HP EliteBook 640 G10 Intel® Core™ i5 i5-1335U Laptop 35,6 cm (14") Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Stříbrná:
This is an auto-generated long summary of HP EliteBook 640 G10 Intel® Core™ i5 i5-1335U Laptop 35,6 cm (14") Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Stříbrná based on the first three specs of the first five spec groups.

HP EliteBook 640 G10. Typ produktu: Laptop, Formát: Plastový obal. Typ procesoru: Intel® Core™ i5, Model procesoru: i5-1335U. Úhlopříčka displeje: 35,6 cm (14"), Typ HD rozlišení: Full HD, Rozlišení displeje: 1920 x 1080 px. Vnitřní paměť: 8 GB, Typ vnitřní paměti: DDR4-SDRAM. Celková kapacita úložiště: 512 GB, Ukládací médium: SSD. Poskytovaný operační systém: Windows 11 Pro. Barva: Stříbrná. Hmotnost: 1,41 kg

Dva porty USB Type-C®

Disponuje jedním portem Thunderbolt™ 4 s USB4 Type-C® a 1 multifunkčním portem USB Type-C®.

Ochrana pomocí nástroje HP Wolf Security

HP Wolf Security pro firmy zajišťuje odolnou hardwarovou ochranu, která je neustále aktivní.[3]

Reproduktory s křišťálově čistým zvukem

Vychutnejte si křišťálově čistý zvuk, který zajišťují technologie HP Dynamic Audio[6] a HP AI Noise Reduction.[6]

Přispějte k lepší budoucnosti

Klávesy počítače obsahují alespoň 50 % recyklovaného plastu od spotřebitelů.[7]

Windows 11

Díky systému Windows 11 a technologii HP pro spolupráci a připojení můžete pracovat odkudkoli, aniž byste omezovali výkon nebo zabezpečení.

Vícejádrový procesor Intel® 13. generace

Zařízení dokonale kombinuje výkon, odezvu i užitnou hodnotu, navíc umožňuje plynulé a spolehlivé zpracování více úloh současně díky vícejádrovému procesoru Intel® Core™ 13. generace. [2]

Budete vypadat skvěle i ve špatném osvětlení

Optimalizujte videohovory za zhoršených světelných podmínek díky kameře HD a časové redukci šumu, která snižuje účinky vizuálního šumu a pixelizace. [6]

Rychlá a efektivní bezdrátová síť LAN

Přenosnost počítače a spolehlivost rychlého připojení určuje, kde můžete pracovat. Využívejte rychlé a spolehlivé připojení v prostředí s vysokou četností bezdrátových sítí díky gigabitové technologii Wi-Fi 6. [1]

Automatické obnovení po útocích na firmware

Útoky na firmware mohou zcela ochromit počítač. Chraňte počítač díky samoopravnému systému BIOS od společnosti HP – nástroj HP Sure Start Gen7 automaticky obnoví systém BIOS po útoku malwaru, rootkitů nebo poškození.

Spolehněte se na zabezpečení počítače

Zamezte nežádoucím změnám bezpečnostního nastavení a pomozte omezit šíření malwaru díky nástroji HP Sure Run Gen5, který dokáže rozpoznat a izolovat hrozby a poskytnout zprávu o snaze útočníků ukončit procesy.

Spolehlivé procházení

Chraňte počítač před webovými stránkami, soubory Microsoft Office jen pro čtení a přílohami PDF s malwarem, ransomwarem nebo viry díky hardwarovému zabezpečení funkce HP Sure Click. [4]

Vzhled
Typ produktu *
Laptop
Barva *
Stříbrná
Formát *
Plastový obal
Tržní kategorie
Prémiový
Rok uvedení na trh
2024
Obrazovka
Úhlopříčka displeje *
35,6 cm (14")
Rozlišení displeje *
1920 x 1080 px
Dotyková obrazovka *
No
Typ HD rozlišení
Full HD
Typ panelu
IPS
LED podsvícení
Yes
Nativní poměr stran
16:9
Antireflexní obrazovka
Yes
Technologie rámečku displeje
Micro-Edge
Jas displeje
250 cd/m²
Úhlopříčka obrazovky (v metrických jednotkách)
35,6 cm
Barevný prostor
NTSC
Barevný gamut
45%
Procesor
Výrobce procesoru *
Intel
Typ procesoru *
Intel® Core™ i5
Generace procesoru
13. generace procesorů Intel® Core™ i5
Model procesoru *
i5-1335U
Počet jader procesoru
10
Počet vláken procesoru
12
Takt procesoru při přetaktování
4,6 GHz
Výkonná jádra
2
Účinná jádra
8
Max. turbo frekvence jádra (výkon)
4,6 GHz
Max. turbo frekvence jádra (úspora)
3,4 GHz
Vyrovnávací paměť procesoru
12 MB
Typ paměti cache procesoru
Smart Cache
Základní výkon procesoru
15 W
Maximální turbo výkon
55 W
Paměť
Vnitřní paměť *
8 GB
Typ vnitřní paměti
DDR4-SDRAM
Frekvence paměti
3200 MHz
Formát paměti
SO-DIMM
Rozvržení paměti
1 x 8 GB
Paměťové sloty
2x SO-DIMM
Maximální vnitřní paměť *
64 GB
Úložná média
Celková kapacita úložiště *
512 GB
Ukládací médium *
SSD
Celková kapacita SSD
512 GB
Počet instalovaných SSD
1
Kapacita disku SSD
512 GB
Rozhraní pro disky SSD
PCI Express
NVMe
Yes
Typ optické jednotky *
No
Grafika
Diskrétní model grafického adaptéru *
Není dostupný
Integrovaný grafický adaptér *
Yes
Výrobce integrovaného GPU
Intel
Diskrétní grafický adaptér *
No
Zvuk
Počet zabudovaných reproduktorů
2
Zabudovaný mikrofon
Yes
Fotoaparát
Přední kamera
Yes
Typ HD přední kamery
HD
Infračervená kamera
Yes
Počítačová síť
Wi-Fi standard *
Wi-Fi 6E (802.11ax)
Standardy Wi-Fi
Wi-Fi 6E (802.11ax)
Mobilní síťové připojení *
No
Typ antény
2x2
Model řadiče WLAN
Intel Wi-Fi 6E AX211
Výrobce ovladače WLAN
Intel
Bluetooth
Yes
Verze Bluetooth
5.3
Možnosti připojení
Počet portů USB 3.2 (3.1 1. generace) Typ A *
2
Počet portů USB 3.2 (3.1 generace 2) typu C
1
Počet portů Ethernetu (RJ-45)
1
Počet HDMI portů *
1
Verze HDMI
2.1
Počet portů Thunderbolt 4
1
Kombinovaný port sluchátek/mikrofonu
Yes
Alternativní režim portu USB typu C na DisplayPort
Yes
USB Power Delivery
Yes
Klávesnice
Speciální vlastnosti klávesnice
Odolná proti polití
Polohovací zařízení
Clickpad
Numerické klávesy *
No
Podsvícení klávesnice
Yes
Ostrůvková klávesnice
Yes
Voděodolná klávesnice
Yes
Model vstupního zařízení
Klávesnice HP Premium
Software
Poskytovaný operační systém *
Windows 11 Pro
Charakteristiky specifické pro danou značku
Typ reproduktoru
HP Dual Speakers
HP Connection Optimizer
Yes
HP Security tools (bezpečnostní nástroje)
HP Secure Erase; HP Sure Click; HP Sure Sense; HP Sure Admin; HP BIOSphere Gen6; HP Client Security Manager Gen7; HP Sure Start Gen7; HP Wake on WLAN; HP Tamper Lock; HP Sure Run Gen5; HP Sure Recover Gen5
Nástroje správy
HP Cloud Recovery; HP Connect for Microsoft Endpoint Manager
Poskytnutý HP software
HP Hotkey Support; HP Power Manager; myHP; HP Privacy Settings; HP Notifications; HP PC Hardware Diagnostics Windows; HP Services Scan
HP segment
Firemní
Baterie
Typ baterie
Lithium-ion (Li-ion)
Počet článků baterie
3
Kapacita baterie *
51 Wh
Příkon
Výkon adaptéru
65 W
Bezpečnost
Čtečka otisků prstů
Yes
Udržitelnost
Osvědčení o udržitelnosti
ENERGY STAR
Hmotnost a rozměry
Šířka
321,9 mm
Hloubka
213,9 mm
Výška
19,9 mm
Hmotnost *
1,41 kg
Země Distributor
Czech Republic 1 distributor(s)
United Kingdom 1 distributor(s)
Disclaimer HP EliteBook 640 G10 Intel® Core™ i5 i5-1335U Laptop 35,6 cm (14") Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Stříbrná:
Disclaimer

[2] Vícejádrová technologie byla vyvinuta za účelem zvýšení výkonu určitých softwarových produktů. Výhody plynoucí z používání této technologie nejsou zaručené pro všechny zákazníky nebo softwarové aplikace. Výkon a taktovací frekvence se liší v závislosti na pracovním zatížení aplikací a konfiguracích hardwaru a softwaru. Číselné hodnoty u modelů, značek nebo názvů produktů Intel nemusí odpovídat výkonu.
[3] HP Wolf Security pro firmy vyžaduje Windows 10 Pro a vyšší, zahrnuje různé bezpečnostní funkce HP a je k dispozici na počítačích HP Pro, Elite, pracovních stanicích a maloobchodních prodejních systémech. Příslušné bezpečnostní funkce a požadavky na operační systém jsou k dispozici v podrobnostech produktu.
[6] Vyžaduje aplikaci myHP a operační systém Windows.
[7] HP Power Manager vyžaduje Windows 10 a vyšší a je k dispozici v obchodě Microsoft Store.
[1] Vyžaduje se bezdrátový přístupový bod a internetové připojení, které se prodávají samostatně. Dostupnost veřejných bezdrátových přístupových bodů je omezená. Rozhraní Wi-Fi 6 je zpětně kompatibilní s předchozími specifikacemi 802.11. Specifikace pro rozhraní Wi-Fi 6 (802.11ax) jsou ve fázi návrhu a nejsou konečné. Pokud se budou konečné specifikace lišit od navrhovaných, může být ovlivněna schopnost počítače komunikovat s ostatními zařízeními sítě 802.11ax. Využívejte síť Wi-Fi® 6 (802.11ax) s podporou gigabitového připojení při přenosu souborů mezi dvěma zařízeními, která jsou připojené ke stejnému směrovači. Vyžaduje se bezdrátový směrovač, který se prodává samostatně a podporuje 160MHz kanály.
[4] HP Sure Click podporuje prohlížeče Microsoft Internet Explorer a Chromium™. Mezi podporované přílohy patří Microsoft Office (Word, Excel, PowerPoint) a soubory PDF v režimu jen pro čtení, pokud je nainstalovaná sada Microsoft Office nebo Adobe Acrobat.
Zřeknutí se odpovědnosti pro technické specifikace
Některé funkce nejsou dostupné ve všech edicích nebo verzích systému Windows. Aby mohla být funkčnost systému Windows plně využita, systémy mohou vyžadovat instalaci vylepšeného nebo dodatečně zakoupeného hardwaru, ovladačů, softwaru nebo aktualizaci systému BIOS. Systém Windows se aktualizuje a spouští automaticky. Vyžaduje vysokorychlostní internet a účet Microsoft. Mohou být účtovány poplatky za internetové připojení a mohou existovat další požadavky pro aktualizace. Viz http://www.windows.com.
Tento počítač má předinstalovaný systém Windows [vložte název verze/edice produktu] Home Single Language.
Vícejádrová technologie byla vyvinuta za účelem zvýšení výkonu určitých softwarových produktů. Výhody plynoucí z používání této technologie nejsou zaručené pro všechny zákazníky nebo softwarové aplikace. Výkon a taktovací frekvence se liší v závislosti na pracovním zatížení aplikací a konfiguracích hardwaru a softwaru. Číselné hodnoty u modelů, značek nebo názvů produktů Intel nemusí odpovídat výkonu.
Rychlost procesoru představuje režim maximálního výkonu; v režimu optimálního využití baterie procesory poběží na nižší výkon.
Výkon technologie Intel® Turbo Boost se liší v závislosti na hardwaru, softwaru a celkové konfiguraci systému. Další informace naleznete na stránce www.intel.com/technology/turboboost.
Vícejádrová technologie byla vyvinuta za účelem zvýšení výkonu určitých softwarových produktů. Výhody plynoucí z používání této technologie nejsou zaručené pro všechny zákazníky nebo softwarové aplikace. Výkon a taktovací frekvence se liší v závislosti na pracovním zatížení aplikací a konfiguracích hardwaru i softwaru. Číslování, značky a názvy produktů Intel nemusí odpovídat výkonu.
Výkon technologie Intel® Turbo Boost se liší v závislosti na hardwaru, softwaru a celkové konfiguraci systému. Více informací naleznete na stránce http://www.intel.com/technology/turboboost/.
V případě úložišť: 1 Gb = 1 miliarda bajtů. 1 TB = 1 bilion bajtů. Skutečná formátovaná kapacita je nižší. Až 30 Gb místa na disku (systém Windows 10 a 11) je vyhrazeno pro software k obnovení systému.
Wi-Fi 6E vyžaduje pro práci v 6GHz pásmu Windows 11 a směrovač Wi-Fi 6E. Dostupnost veřejných bezdrátových přístupových bodů je omezená. Wi-Fi 6E je zpětně kompatibilní s předchozími specifikacemi 802.11. K dispozici pouze v zemích, kde je podporováno rozhraní Wi-Fi 6E.
Pomocí bezdrátové technologie Miracast může počítač promítat projekci na televizory a projektory nebo ji streamovat.
Pojem „10/100/1000“ nebo „Gigabit Ethernet“ označuje kompatibilitu se standardem IEEE 802.3ab pro síť Gigabit Ethernet a neznamená skutečnou provozní rychlost 1 Gb/s. Pokud chcete zajistit vysokorychlostní přenos, je nutné zajistit připojení k serveru a síťové infrastruktuře Gigabit Ethernet.
Grafika Intel® Iris® Xᵉ vyžaduje konfiguraci systému s procesorem Intel® Core™ i5 nebo i7 a dvoukanálovou pamětí. Grafika Intel® Iris® Xᵉ s procesorem Intel® Core™ i5 nebo 7 a jednokanálovou pamětí bude fungovat pouze jako grafika UHD.
Ke sledování obrázků ve vysokém rozlišení je třeba obsah HD.
Podsvícená klávesnice je volitelné příslušenství.
Rozlišení závisí na parametrech monitoru a nastavení jeho rozlišení a hloubky barev.
Integrovaný filtr ochrany soukromí HP Sure View Reflect je volitelné příslušenství, které vyžaduje konfiguraci při zakoupení a lze ho využívat v orientaci na šířku.
Skutečný jas bude na dotykové obrazovce nebo displeji Sure View nižší.
Prodává se samostatně nebo jako volitelné příslušenství.
Microsoft Office se prodává samostatně a k aktivaci vyžaduje internetové připojení.
HP Support Assistant vyžaduje systém Windows a přístup k internetu.
HP Services Scan získáte přes Windows Update u vybraných produktů a po kontrole nároku u každého hardwarového zařízení rozhodne, zda byla zakoupena služba podporující HP TechPulse, a automaticky stáhne příslušný software. HP TechPulse představuje telemetrickou a analytickou platformu, která zajišťuje kritická data týkající se zařízení a aplikací. Kompletní systémové požadavky nebo informace o vypnutí této funkce jsou k dispozici na adrese http://www.hpdaas.com/requirements. Není k dispozici v Číně.
HP Connect pro Microsoft Endpoint Manager je k dispozici v obchodě Azure Marketplace pro počítače HP Pro, Elite, Z a prodejní systémy spravované pomocí nástroje Microsoft Endpoint Manager. Vyžaduje předplatné aplikace Microsoft Endpoint Manager, které se prodává samostatně. Vyžaduje síťové připojení.
HP Manageability Integration Kit je ke stažení na adrese http://www8.hp.com/us/en/ads/clientmanagement/overview.html.
HP Patch Assistant je k dispozici na vybraných počítačích HP s nástrojem HP Manageability Kit, které jsou spravovány přes Microsoft System Center Configuration Manager. HP Manageability Integration Kit lze stáhnout na adrese http://www8.hp.com/us/en/ads/clientmanagement/overview.html.
HP Sure Click vyžaduje Windows 10 Pro nebo vyšší či Enterprise. Podrobnosti jsou k dispozici na adrese https://bit.ly/2PrLT6A_SureClick.
HP Sure Sense je k dispozici na vybraných počítačích HP se systémem Windows 10 Pro, Windows 10 Enterprise, Windows 11 Pro nebo Windows 11 Enterprise OS25. HP Sure Run Gen5 je k dispozici na vybraných počítačích HP a vyžaduje systém Windows 10 a vyšší.
HP Sure Run Gen5 je k dispozici na vybraných počítačích HP a vyžaduje Windows 10 a vyšší.
HP Sure Recover je k dispozici na počítačích HP Elite s procesory Intel® nebo AMD 8. generace a vyžaduje otevřené kabelové síťové připojení. Pokud chcete zamezit ztrátě dat, je třeba před použitím zálohovat důležité soubory, data, fotky, videa atd. Nepodporuje platformy s technologií Intel® Optane™.
HP Sure Start Gen7 je k dispozici na vybraných počítačích HP a vyžaduje systém Windows 10 a vyšší.
HP Client Security Manager Gen7 vyžaduje systém Windows a je k dispozici na vybraných počítačích HP Elite a Pro.
Funkce nástroje HP BIOSphere Gen6 se mohou lišit v závislosti na platformě a konfiguraci.
HP Secure Erase vyhovuje metodám stanoveným ve speciální publikaci pro čištění médií 800-88 Národního ústavu pro normy a technologii. HP Secure Erase nepodporuje platformy s pamětí Intel® Optane™.
Modul firmwaru Absolute je při dodání vypnutý a lze ho aktivovat pouze zakoupením předplatného licence a plnou aktivací softwarového agenta. Předplatná licence je možné zakoupit na dobu až několika let. Služba má určitá omezení, dostupnost mimo USA si ověřte u společnosti Absolute. Je nutné dodržet příslušné podmínky. Podrobnosti jsou k dispozici na adrese https://www.absolute.com/about/legal/agreements/absolute/
Počítač se zabezpečeným jádrem vyžaduje procesor Intel® vPro®, AMD Ryzen™ Pro nebo Qualcomm® s platformou SD850 nebo vyšší a dále 8 GB nebo více systémové paměti. Zabezpečené jádro počítače je aktivováno z výroby.
HP Fingerprint Sensor je volitelné příslušenství, které vyžaduje konfiguraci při zakoupení.
U nových baterií se skutečná provozní doba (Wh) může od uvedené kapacity lišit a kapacita plného nabití se může lišit až o 10 %, což je typické pro lithium-iontové baterie. Kapacita baterie vlivem dlouhodobého používání přirozeně klesá v závislosti na několika faktorech, jako jsou konfigurace řízení stavu baterie, doba skladování, teplota, prostředí, využívané aplikace, funkce, konfigurace systému a nastavení napájení.
Dostupnost se v jednotlivých zemích může lišit.
HP Power Manager vyžaduje Windows 10 nebo vyšší a je k dispozici v obchodě Microsoft Store.
Vychází z registrace US EPEAT® podle normy IEEE 1680.1-2018 EPEAT®. Stav se liší podle země. Další informace naleznete na stránce www.epeat.net.
Externí napájecí zdroje, napájecí kabely, ostatní kabely a periferie nemají nízký obsah halogenů. Servisní díly obdržené po zakoupení nemusí mít nízký obsah halogenů.
Sekundární slot pro SSD (provedení M.2 2230; volitelný) slouží pouze pro ukládání dat, nepoužívá se pro nasazení operačního systému a je k dispozici pouze se základní jednotkou bez WAN a primárním úložištěm M.2.
Integrovaná grafika závisí na procesoru. Technologie NVIDIA® Optimus™ vyžaduje procesor Intel společně se samostatnou grafikou NVIDIA® GeForce® a je podporována v systému Windows 10 Pro nebo vyšším. S technologií NVIDIA® Optimus™ nemusí být na některých systémech dostupné všechny funkce samostatné grafiky (např. aplikace OpenGL budou využívat integrovaný grafický procesor, případně APU).
Podíl plastů končících v oceánech obsažených v jednotlivých komponentech se liší podle produktu.
100 % vnějšího obalu a výplně z vlnité lepenky bylo vyrobeno z certifikovaných a recyklovaných vláken pocházejících z udržitelných zdrojů.
Výplně z lisované buničiny obsahují 100 % recyklovaných dřevěných vláken a organického materiálu.
HP Smart Support vyžaduje instalaci platformy HP TechPulse. Další informace o aktivaci nebo stažení řešení HP Smart Support jsou k dispozici na adrese http://www.hp.com/smart-support.