location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ProBook 455 G10 AMD Ryzen™ 5 7530U Laptop 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Stříbrná

Značka:
Obvykle ochranná známka výrobce, pod kterou zákazníci firmu znají. Jeden výrobce může vyrábět zboží pod různými značkami. Někteří výrobci licencují své značky dalším firmám.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ProBook
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
400
HP segment:
HP segment
Firemní
Název produktu:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
455 G10
Kód produktu:
Unikátní identifikátor produktu, který mu přiřadil jeho výrobce. Více kódů produktu může být přiřazeno k jednomu mateřskému kódu v případě, že jsou jejich specifikace identické. Tím se odstraní nesprávné kódy nebo nepodstatné logistické informace.
9Y703AT show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0198701278528 show
Kategorie:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Kvalita datového listu: vytvořen/standardizován Icecatem
Kvalita produktových listů může mít několik úrovní:
načtena jen logistická data: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
vytvořen/standardizován Icecatem: the data-sheet is created or standardized by an Icecat editor.
Počet zhlédnutí produktu: 324
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Poslední aktualizace:: 07 Sep 2024 01:22:46
Datum poslední změny produktového listu v katalogu Icecatu
Product Brochure/Datasheet (1.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP ProBook 455 G10 AMD Ryzen™ 5 7530U Laptop 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Stříbrná
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - AMD Ryzen™ 5 7530U (max. zvýšený takt 4,5 GHz, 16 MB mezipaměti L3, 6 jader, 12 vláken)
  • - Windows 11 Pro
  • - 39,6cm (15,6") displej FHD
  • - Grafika AMD Radeon™
  • - 8 GB memory; 512 GB SSD storage
Záruka: 1letá a 3letá omezená záruka a 90denní omezená záruka na software v závislosti na zemi. Na baterii se vztahuje standardní jednoletá omezená záruka. Další informace o baterii jsou k dispozici na adrese http://www.hp.com/support/batterywarranty/. K dispozici je také služba zásahu u zákazníka a rozšířené pokrytí. Služby HP Care Pack jsou volitelné servisní smlouvy, které rozšiřují standardní záruční podmínky. Zvolit správnou úroveň služeb pro produkt HP vám pomůže nástroj na vyhledání podpory HP Care Pack na adrese http://www.hp.com/go/cpc. Včetně služby podpory: 3letá hardwarová podpora HP pro notebooky s reakcí následující pracovní den u zákazníka. Smluvní podmínky jsou k dispozici na adrese https://h20195.www2.hp.com/v2/GetPDF.aspx/4AA5-6385CSE & https://www8.hp.com/h20195/v2/getpdf.aspx/4AA5-7123CSE.pdf
Long product name HP ProBook 455 G10 AMD Ryzen™ 5 7530U Laptop 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Stříbrná :
The short editorial description of HP ProBook 455 G10 AMD Ryzen™ 5 7530U Laptop 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Stříbrná

15,6″ notebook HP ProBook 455 G10, 15.6", Windows 11 Pro, AMD Ryzen™ 5, 8GB RAM, 512GB SSD, FHD
Více>>>
HP ProBook 455 G10 AMD Ryzen™ 5 7530U Laptop 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Stříbrná:
The official marketing text of HP ProBook 455 G10 AMD Ryzen™ 5 7530U Laptop 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Stříbrná as supplied by the manufacturer

Integrované funkce pro zvýšení výkonu, odolnosti a zabezpečení
15″ notebook HP ProBook 455 nabízí rostoucím firmám výkon na komerční úrovni, pokročilé vícevrstvé zabezpečení koncových bodů, odolnost a snadnou rozšiřitelnost. Tento počítač s procesorem AMD[2] a dlouhou výdrží baterie disponuje mnoha funkcemi, podporuje dlouhodobou produktivitu a umožňuje hybridní práci.

Short summary description HP ProBook 455 G10 AMD Ryzen™ 5 7530U Laptop 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Stříbrná:
This short summary of the HP ProBook 455 G10 AMD Ryzen™ 5 7530U Laptop 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Stříbrná data-sheet is auto-generated and uses the product title and the first six key specs.

HP ProBook 455 G10, AMD Ryzen™ 5, 39,6 cm (15.6"), 1920 x 1080 px, 8 GB, 512 GB, Windows 11 Pro

Long summary description HP ProBook 455 G10 AMD Ryzen™ 5 7530U Laptop 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Stříbrná:
This is an auto-generated long summary of HP ProBook 455 G10 AMD Ryzen™ 5 7530U Laptop 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Stříbrná based on the first three specs of the first five spec groups.

HP ProBook 455 G10. Typ produktu: Laptop, Formát: Plastový obal. Typ procesoru: AMD Ryzen™ 5, Model procesoru: 7530U. Úhlopříčka displeje: 39,6 cm (15.6"), Typ HD rozlišení: Full HD, Rozlišení displeje: 1920 x 1080 px. Vnitřní paměť: 8 GB, Typ vnitřní paměti: DDR4-SDRAM. Celková kapacita úložiště: 512 GB, Ukládací médium: SSD. Model grafického adaptéru na kartě: AMD Radeon Graphics. Poskytovaný operační systém: Windows 11 Pro. Barva: Stříbrná. Hmotnost: 1,74 kg

Optimalizace pro hybridní práci

S vylepšenými funkcemi kamery a úpravami osvětlení budete vypadat co nejlépe, ať pracujete kdekoli.[3]

Testováno na trvanlivost

Zařízení prošlo 19 testy odolnosti MIL-STD[6], nabízí snadnou údržbu a umožňuje maximálně využít investice do IT.

Výkon pro rostoucí firmy

Díky nejnovějšímu procesoru AMD[2,4], dlouhé výdrži baterie a rozšiřitelné paměti i úložišti udržíte krok s náročnými úlohami.

Windows 11

Díky systému Windows 11 a technologii HP pro spolupráci a připojení můžete pracovat odkudkoli, aniž byste omezovali výkon nebo zabezpečení.

Splní veškeré vaše požadavky

Poraďte si každý den s urgentními úlohami díky procesoru AMD Ryzen™, který perfektně kombinuje výkon, spotřebu energie a přidanou hodnotu. [2]

Rychlá a efektivní bezdrátová síť LAN

Přenosnost počítače a spolehlivost rychlého připojení určuje, kde můžete pracovat. Využívejte rychlé a spolehlivé připojení v prostředí s vysokou četností bezdrátových sítí díky gigabitové technologii Wi-Fi 6. [1]

HP Sure Sense

Malwarové hrozby se rychle vyvíjí a překonávají tak klasické antivirové programy. Chraňte počítač před dosud neznámými hrozbami díky nástroji HP Sure Sense, který kombinuje behaviorální analýzu a pokročilou umělou inteligenci, aby poskytoval prvotřídní ochranu.

Spolehlivé procházení

Chraňte počítač před webovými stránkami, soubory Microsoft Office jen pro čtení a přílohami PDF s malwarem, ransomwarem nebo viry díky hardwarovému zabezpečení funkce HP Sure Click. [5]

Pracujte bez přerušení

Zachovejte si vysokou produktivitu a minimální prostoje s plně integrovanými a automatizovanými funkcemi firmwarového ekosystému HP BIOSphere Gen6. Vaše počítače získají dodatečnou ochranu díky automatickým kontrolám aktualizací a zabezpečení. [7]

Urychlení základů správy IT

Nasazením sady HP Manageability Integration Kit zrychlíte tvorbu bitových kopií systému a správu hardwaru, systému BIOS a zabezpečení při správě zařízení pomocí nástroje Microsoft Endpoint Manager. [8]

Připojte se k počítači a mobilním zařízením

Využívejte bezdrátový přenos dokumentů, fotografií, videí, poznámek, webů, adres a dalších položek mezi mobilními zařízeními a počítačem pomocí intuitivní aplikace HP QuickDrop. [9]

Vzhled
Název barvy
Světle stříbrný hliník
Typ produktu *
Laptop
Barva *
Stříbrná
Formát *
Plastový obal
Tržní kategorie
Všední
Rok uvedení na trh
2024
Originální značka
HP
Obrazovka
Úhlopříčka displeje *
39,6 cm (15.6")
Rozlišení displeje *
1920 x 1080 px
Dotyková obrazovka *
No
Typ HD rozlišení
Full HD
Typ panelu
IPS
Antireflexní obrazovka
Yes
Technologie rámečku displeje
Micro-Edge
Jas displeje
250 cd/m²
Úhlopříčka obrazovky (v metrických jednotkách)
39,6 cm
Barevný prostor
NTSC
Barevný gamut
45%
Procesor
Výrobce procesoru *
AMD
Typ procesoru *
AMD Ryzen™ 5
Model procesoru *
7530U
Počet jader procesoru
6
Počet vláken procesoru
12
Takt procesoru při přetaktování
4,5 GHz
Vyrovnávací paměť procesoru
16 MB
Typ paměti cache procesoru
L3
Paměť
Vnitřní paměť *
8 GB
Typ vnitřní paměti
DDR4-SDRAM
Frekvence paměti
3200 MHz
Formát paměti
SO-DIMM
Rozvržení paměti
1 x 8 GB
Paměťové sloty
2x SO-DIMM
Úložná média
Celková kapacita úložiště *
512 GB
Ukládací médium *
SSD
Celková kapacita SSD
512 GB
Počet instalovaných SSD
1
Kapacita disku SSD
512 GB
Rozhraní pro disky SSD
PCI Express
NVMe
Yes
Typ optické jednotky *
No
Grafika
Diskrétní model grafického adaptéru *
Není dostupný
Integrovaný grafický adaptér *
Yes
Výrobce integrovaného GPU
AMD
Diskrétní grafický adaptér *
No
Produktová řada integrovaného grafického adaptéru
AMD Radeon Graphics
Model grafického adaptéru na kartě *
AMD Radeon Graphics
Zvuk
Vestavěné reproduktory
Yes
Počet zabudovaných reproduktorů
2
Zabudovaný mikrofon
Yes
Počet mikrofonů
2
Fotoaparát
Přední kamera
Yes
Typ HD přední kamery
HD
Počítačová síť
Wi-Fi standard *
Wi-Fi 6E (802.11ax)
Standardy Wi-Fi
Wi-Fi 6E (802.11ax)
Mobilní síťové připojení *
No
Počítačová síť
Typ antény
2x2
Model řadiče WLAN
MediaTek RZ616
Výrobce ovladače WLAN
MediaTek
Připojení na síť Ethernet
Yes
Bluetooth
Yes
Verze Bluetooth
5.3
Možnosti připojení
Počet portů USB 3.2 (3.1 1. generace) Typ A *
3
Počet portů USB 3.2 (3.1 generace 2) typu C
1
Počet portů Ethernetu (RJ-45)
1
Počet HDMI portů *
1
Verze HDMI
2.1
Kombinovaný port sluchátek/mikrofonu
Yes
Alternativní režim portu USB typu C na DisplayPort
Yes
USB Power Delivery
Yes
Klávesnice
Speciální vlastnosti klávesnice
Odolná proti polití
Polohovací zařízení
Touchpad
Numerické klávesy *
No
Podsvícení klávesnice
Yes
Voděodolná klávesnice
Yes
Model vstupního zařízení
Klávesnice HP Premium
Software
Předinstalovaný software
HP Connection Optimizer; HP Hotkey Support; HP Support Assistant; HP Power Manager; myHP; HP Privacy Settings; HP Notifications; HP QuickDrop; HP PC Hardware Diagnostics Windows; HP Services Scan; HP Smart Support (ke stažení)
Poskytovaný operační systém *
Windows 11 Pro
Charakteristiky specifické pro danou značku
HP Security tools (bezpečnostní nástroje)
Modul Absolute Persistence; HP DriveLock a Automatic DriveLock; HP Secure Erase; HP Sure Click; HP Sure Sense; Aktualizace systému BIOS přes síť; HP Sure Admin; HP BIOSphere Gen6; HP Client Security Manager Gen7; Integrovaný bezpečnostní čip TPM 2.0 (certifikace Common Criteria EAL4+ a FIPS 140-2 Level 2); HP Sure Start Gen7; HP Wake on WLAN; HP Tamper Lock; HP Sure Run Gen5; Počítač s podporou zabezpečeného jádra
Nástroje správy
HP Client Management Script Library (ke stažení); HP Driver Packs (ke stažení); HP Client Catalog (ke stažení); HP Manageability Integration Kit Gen4 (ke stažení); HP Image Assistant Gen5 (ke stažení); HP Cloud Recovery
HP segment
Firemní
HP GTIN (EAN/UPC)
198701278528
Baterie
Typ baterie
Lithium-ion (Li-ion)
Počet článků baterie
3
Kapacita baterie *
51 Wh
Příkon
Výkon adaptéru
65 W
Vstupní frekvence adaptéru
50 - 60 Hz
Vstupní napětí adaptéru
100 - 240 V
Bezpečnost
Čtečka otisků prstů
Yes
Trusted Platform Module (TPM)
Yes
Ochrana heslem
Yes
Udržitelnost
Osvědčení o udržitelnosti
ENERGY STAR
Hmotnost a rozměry
Šířka
359,4 mm
Hloubka
233,9 mm
Výška
19,9 mm
Hmotnost *
1,74 kg
Údaje o balení
Šířka balení
69 mm
Hloubka balení
483 mm
Výška balení
305 mm
Uhlíková stopa
Celková uhlíková stopa (kg of CO2e)
160
Uhlíkové emise, výroba (kg CO2e)
119
Uhlíkové emise, logistika (kg CO2e)
4
Celkové uhlíkové emise, fáze bez použití (kg CO2e)
39
Země Distributor
Czech Republic 1 distributor(s)
United Kingdom 1 distributor(s)
Prohlášení o vyloučení odpovědnosti HP ProBook 455 G10 AMD Ryzen™ 5 7530U Laptop 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Stříbrná:
Prohlášení o vyloučení odpovědnosti

[2] Vícejádrová technologie byla vyvinuta za účelem zvýšení výkonu určitých softwarových produktů. Výhody plynoucí z používání této technologie nejsou zaručené pro všechny zákazníky nebo softwarové aplikace. Výkon a taktovací frekvence se liší v závislosti na pracovním zatížení aplikací a na konfiguraci hardwaru a softwaru. Číselné hodnoty produktů AMD nemusí odpovídat taktu procesoru. Vyžaduje internetové připojení, které není součástí dodávky.
[3] Vyžaduje aplikaci myHP a systém Windows.
[4] Volitelné příslušenství, které vyžaduje konfiguraci při zakoupení.
[6] Testování MIL-STD není určeno k prokázání vhodnosti pro zakázky ministerstva obrany USA nebo pro vojenské použití. Výsledky testů nejsou zárukou dosažení stejného výkonu při stejných testovacích podmínkách. Náhodné poškození vyžaduje volitelnou službu HP Care s ochranou před náhodným poškozením.
[7] HP Wolf Security pro firmy vyžaduje Windows 10 nebo vyšší, zahrnuje různé bezpečnostní funkce HP a je k dispozici na počítačích HP Pro, Elite, pracovních stanicích a maloobchodních prodejních systémech. Příslušné bezpečnostní funkce a požadavky na operační systém jsou k dispozici v podrobnostech produktu.
[1] Vyžaduje se bezdrátový přístupový bod a internetové připojení, které se prodávají samostatně. Dostupnost veřejných bezdrátových přístupových bodů je omezená. Rozhraní Wi-Fi 6 je zpětně kompatibilní s předchozími specifikacemi 802.11. Specifikace pro rozhraní Wi-Fi 6 (802.11ax) jsou ve fázi návrhu a nejsou konečné. Pokud se budou konečné specifikace lišit od navrhovaných, může být ovlivněna schopnost počítače komunikovat s ostatními zařízeními sítě 802.11ax. Využívejte síť Wi-Fi® 6 (802.11ax) s podporou gigabitového připojení při přenosu souborů mezi dvěma zařízeními, která jsou připojené ke stejnému směrovači. Vyžaduje se bezdrátový směrovač, který se prodává samostatně a podporuje 160MHz kanály.
[5] HP Sure Click podporuje prohlížeče Microsoft Internet Explorer a Chromium™. Mezi podporované přílohy patří Microsoft Office (Word, Excel, PowerPoint) a soubory PDF v režimu jen pro čtení, pokud je nainstalovaná sada Microsoft Office nebo Adobe Acrobat.
[7] HP BIOSphere Gen6 vyžaduje systém Windows 10 a je k dispozici na vybraných počítačích HP Pro a Elite. Funkce se mohou lišit v závislosti na platformě a konfiguraci.
[8] Sada HP Manageability Integration je ke stažení na stránce http://www.hp.com/go/clientmanagement.
[9] Vyžaduje internetové připojení a počítač s předinstalovaným systémem Windows 10 s aplikací HP QuickDrop a buď zařízení Android (telefon nebo tablet) se systémem Android 7 nebo vyšším a aplikací Android HP QuickDrop, nebo zařízení iOS (telefon nebo tablet) se systémem iOS 12 nebo vyšším a aplikací iOS HP QuickDrop.
Zřeknutí se odpovědnosti pro technické specifikace
Některé funkce nejsou dostupné ve všech edicích nebo verzích systému Windows. Aby mohla být funkčnost systému Windows plně využita, systémy mohou vyžadovat instalaci vylepšeného nebo dodatečně zakoupeného hardwaru, ovladačů, softwaru nebo aktualizaci systému BIOS. Systém Windows se aktualizuje a spouští automaticky. Vyžaduje vysokorychlostní internet a účet Microsoft. Mohou být účtovány poplatky za internetové připojení a mohou existovat další požadavky pro aktualizace. Viz http://www.windows.com.
Tento systém má předinstalovaný software Windows 10 Pro a dodává se s licencí softwaru Windows 11 Pro a rezervací softwaru k obnovení systému. V jednu chvíli můžete používat pouze jednu verzi softwaru Windows. Pokud chcete přejít z jedné verze na druhou, je třeba odinstalovat jednu verzi a druhou nainstalovat. Před odinstalováním a instalací operačního systému je třeba zálohovat veškerá data (soubory, fotky apod.), aby nedošlo k jejich ztrátě.
Vícejádrová technologie byla vyvinuta za účelem zvýšení výkonu určitých softwarových produktů. Ne všichni zákazníci nebo softwarové aplikace získají díky této technologii výhodu. Výkon a taktovací frekvence se liší v závislosti na pracovním zatížení aplikací a konfiguraci hardwaru a softwaru. Číslování od společnosti AMD není indikátorem taktu procesoru.
Rychlost procesoru představuje režim maximálního výkonu; v režimu optimálního využití baterie procesory poběží na nižší výkon.
Výkon taktovací frekvence Max Boost se liší v závislosti na hardwaru, softwaru a celkové konfiguraci systému.
Vícejádrová technologie byla vyvinuta za účelem zvýšení výkonu určitých softwarových produktů. Výhody plynoucí z používání této technologie nejsou zaručené pro všechny zákazníky nebo softwarové aplikace. Výkon a taktovací frekvence se liší v závislosti na pracovním zatížení aplikací a konfiguracích hardwaru i softwaru. Číslování produktů AMD nemusí odpovídat taktu procesoru.
Výkon taktovací frekvence Max Boost se liší v závislosti na hardwaru, softwaru a celkové konfiguraci systému.
V případě úložišť: 1 Gb = 1 miliarda bajtů. 1 TB = 1 bilion bajtů. Skutečná formátovaná kapacita je nižší. Až 30 Gb místa na disku (systém Windows 10 a 11) je vyhrazeno pro software k obnovení systému.
Wi-Fi 6E vyžaduje pro práci v 6GHz pásmu Windows 11 a směrovač Wi-Fi 6E. Dostupnost veřejných bezdrátových přístupových bodů je omezená. Wi-Fi 6E je zpětně kompatibilní s předchozími specifikacemi 802.11. K dispozici pouze v zemích, kde je podporováno rozhraní Wi-Fi 6E.
Pomocí bezdrátové technologie Miracast může počítač promítat projekci na televizory a projektory nebo ji streamovat.
Modul WWAN je volitelné příslušenství, které vyžaduje tovární konfiguraci a samostatnou smlouvu o poskytování služeb. Informujte se u poskytovatele služby o pokrytí a dostupnosti ve vaší oblasti. Rychlost připojení bude záviset na umístění, prostředí, podmínkách sítě a dalších faktorech. 4G LTE není k dispozici u všech produktů ani ve všech oblastech.
Slot SIM není bez konfigurace sítě WWAN přístupný pro uživatele.
Podsvícená klávesnice je volitelné příslušenství.
Zobrazení HD a FHD vyžaduje obsah v rozlišení HD a FHD.
Rozlišení závisí na parametrech monitoru a nastavení jeho rozlišení a hloubky barev.
Skutečný jas bude na dotykové obrazovce nižší.
HP Support Assistant vyžaduje systém Windows a přístup k internetu.
HP Quick Drop vyžaduje internetový přístup a počítač s předinstalovaným systémem Windows 10 nebo vyšším s aplikací HP QuickDrop a buď zařízení Android (telefon nebo tablet) se systémem Android 7 nebo vyšším a aplikací Android HP QuickDrop, nebo zařízení iOS (telefon nebo tablet) se systémem iOS 12 nebo vyšším a aplikací iOS HP QuickDrop.
HP Smart Support vyžaduje instalaci platformy HP TechPulse. Další informace o aktivaci nebo stažení řešení HP Smart Support jsou k dispozici na adrese http://www.hp.com/smart-support.
HP Manageability Integration Kit je ke stažení na adrese http://www8.hp.com/us/en/ads/clientmanagement/overview.html.
HP Cloud Recovery je k dispozici na stolních počítačích a noteboocích Z od HP, HP Elite a Pro s procesory Intel® nebo AMD a vyžaduje otevřené kabelové síťové připojení. Poznámka: Pokud chcete zamezit ztrátě dat, je třeba před použitím zálohovat důležité soubory, data, fotky, videa atd. Podrobnosti jsou k dispozici na adrese https://support.hp.com/us-en/document/c05115630.
Agent Absolute je při dodání vypnutý a zákazníci ho mohou aktivovat, jakmile si zakoupí předplatné. Předplatná je možné zakoupit na dobu až několika let. Služba je omezena, ověřte si podmínky společnosti Absolute týkající se dostupnosti mimo USA. Služba záruky absolutního obnovení se řadí mezi omezené záruky. Záruka podléhá určitým omezením. Podrobnosti jsou k dispozici na adrese http://www.absolute.com/company/legal/agreements/computrace-agreement. Odstranění dat je volitelná služba poskytovaná společností Absolute Software. Při využití této služby se záruka obnovení stává neplatnou. Aby zákazníci mohli využít službu odstranění dat, musí nejprve podepsat předautorizační dohodu a buď získat kód PIN, nebo si zakoupit jeden či více tokenů RSA SecurID od společnosti Absolute Software.
HP Secure Erase: Vyhovuje metodám stanoveným ve speciální publikaci pro čištění médií 800-88 Národního ústavu pro normy a technologii. HP Secure Erase nepodporuje platformy s pamětí Intel® Optane™.
HP Sure Click vyžaduje systém Windows 10 Pro nebo vyšší či Enterprise. Podrobnosti jsou k dispozici na adrese https://bit.ly/2PrLT6A_SureClick.
HP Sure Sense je k dispozici na vybraných počítačích HP se systémem Windows 10 Pro, Windows 10 Enterprise, Windows 11 Pro nebo Windows 11 Enterprise OS.
HP Sure Run Gen5 je k dispozici na vybraných počítačích HP a vyžaduje systém Windows 10 a vyšší.
HP Sure Recover Gen5 s technologií Embedded Reimaging je volitelné příslušenství, které vyžaduje Windows 10 nebo vyšší a konfiguraci při zakoupení. Pokud chcete zamezit ztrátě dat, je třeba před použitím zálohovat důležité soubory, data, fotky, videa atd. Síťové obnovení přes Wi-Fi je k dispozici pouze na počítačích s modulem Intel Wi-Fi.
HP Sure Start Gen7 je k dispozici na vybraných počítačích HP a vyžaduje systém Windows 10 a vyšší.
HP Sure Admin vyžaduje Windows 10 nebo vyšší, HP BIOS, HP Manageability Integration Kit z adresy http://www.hp.com/go/clientmanagement a aplikaci pro chytré telefony HP Sure Admin Local Access Authenticator z obchodů Google Play nebo Apple Store.
HP Client Security Manager Gen7 vyžaduje systém Windows a je k dispozici na vybraných počítačích HP Elite a Pro.
Funkce nástroje HP BIOSphere Gen6 se mohou lišit v závislosti na platformě a konfiguraci.
HP Secure Erase vyhovuje metodám stanoveným ve speciální publikaci pro čištění médií 800-88 Národního ústavu pro normy a technologii. HP Secure Erase nepodporuje platformy s pamětí Intel® Optane™.
HP Fingerprint Sensor je volitelné příslušenství, které vyžaduje konfiguraci při zakoupení.
Počítač se zabezpečeným jádrem vyžaduje procesor Intel® vPro®, AMD Ryzen™ Pro nebo Qualcomm® s platformou SD850 nebo vyšší a dále 8 GB nebo více systémové paměti. Zabezpečené jádro počítače je aktivováno z výroby.
HP Fingerprint Sensor je volitelné příslušenství, které vyžaduje konfiguraci při zakoupení.
U nových baterií se skutečná provozní doba (Wh) může od uvedené kapacity lišit a kapacita plného nabití se může lišit až o 10 %, což je typické pro lithium-iontové baterie. Kapacita baterie vlivem dlouhodobého používání přirozeně klesá v závislosti na několika faktorech, jako jsou konfigurace řízení stavu baterie, doba skladování, teplota, prostředí, využívané aplikace, funkce, konfigurace systému a nastavení napájení.
Dostupnost se v jednotlivých zemích může lišit.
Služby HP Care Pack se prodávají samostatně. Úrovně služeb a reakční doby balíčků HP Care Pack se mohou v různých oblastech lišit. Služba začíná platit od data zakoupení hardwaru. Mohou platit určitá omezení. Podrobnosti jsou k dispozici na adrese http://www.hp.com/go/cpc. Služby HP podléhají příslušným smluvním podmínkám společnosti HP, které zákazník obdržel nebo na ně byl odkázán při zakoupení. Zákazník může mít dodatečná zákonná práva podle příslušných místních předpisů, přičemž tato práva nejsou ovlivněna podmínkami služeb HP ani omezenou zárukou HP poskytnutou s produktem HP.
Vychází z registrace US EPEAT® podle normy IEEE 1680.1-2018 EPEAT®. Stav se liší podle země. Další informace naleznete na stránce www.epeat.net.
Sekundární 128GB a 256GB disky PCIe® NVMe™ Value M.2 SSD jsou volitelné, prodávají se samostatně a vyžadují konfiguraci při zakoupení.
Pojem „10/100/1000“ nebo „Gigabit Ethernet“ označuje kompatibilitu se standardem IEEE 802.3ab pro Gigabit Ethernet a neznamená skutečnou provozní rychlost 1 Gb/s. Pokud chcete zajistit vysokorychlostní přenos, je nutné zajistit připojení k serveru a síťové infrastruktuře Gigabit Ethernet.
HP Services Scan získáte přes Windows Update u vybraných produktů a po kontrole nároku u každého hardwarového zařízení rozhodne, zda byla zakoupena služba podporující HP TechPulse, a automaticky stáhne příslušný software. HP TechPulse představuje telemetrickou a analytickou platformu, která zajišťuje kritická data týkající se zařízení a aplikací. Kompletní systémové požadavky nebo informace o vypnutí této funkce jsou k dispozici na adrese http://www.hpdaas.com/requirements. Není k dispozici v Číně.