location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ProBook x360 11 G5 EE Intel® Pentium® Silver N5030 Hybridní (2v1) 29,5 cm (11.6") Dotyková obrazovka HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Home Černá

Značka:
Obvykle ochranná známka výrobce, pod kterou zákazníci firmu znají. Jeden výrobce může vyrábět zboží pod různými značkami. Někteří výrobci licencují své značky dalším firmám.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ProBook x360
HP segment:
HP segment
Firemní
Název produktu:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
11 G5 EE
Kód produktu:
Unikátní identifikátor produktu, který mu přiřadil jeho výrobce. Více kódů produktu může být přiřazeno k jednomu mateřskému kódu v případě, že jsou jejich specifikace identické. Tím se odstraní nesprávné kódy nebo nepodstatné logistické informace.
9VZ47EA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0194850752551 show
Kategorie:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Kvalita datového listu: vytvořen/standardizován Icecatem
Kvalita produktových listů může mít několik úrovní:
načtena jen logistická data: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
vytvořen/standardizován Icecatem: the data-sheet is created or standardized by an Icecat editor.
Počet zhlédnutí produktu: 15767
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Poslední aktualizace:: 11 Mar 2024 09:14:46
Datum poslední změny produktového listu v katalogu Icecatu
End of life date: 31 Mar 2022
Product end of life date
Bullet Points HP ProBook x360 11 G5 EE Intel® Pentium® Silver N5030 Hybridní (2v1) 29,5 cm (11.6") Dotyková obrazovka HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Home Černá
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Pentium® Silver N5030 (základní frekvence 1,1 GHz, max. zvýšená frekvence 3,1 GHz, 4 MB mezipaměti L2, 4 jádra)
  • - Windows 10 Home – společnost HP doporučuje Windows 11 Pro pro firmy
  • - 29,5cm (11,6") dotykový displej IPS s rozlišením HD (1 366 x 768), antireflexní úpravou, 220 nity a 50% NTSC
  • - Grafická karta Intel® UHD 605
  • - Paměť 8 GB; Disková jednotka SSD 256 GB
Záruka: 1letá (1/1/0) omezená záruka zahrnuje 1letou záruku na díly a práci. Bez oprav u zákazníka. Podmínky záruky se mohou v jednotlivých zemích lišit. Záruka podléhá určitým omezením a výjimkám.
Long product name HP ProBook x360 11 G5 EE Intel® Pentium® Silver N5030 Hybridní (2v1) 29,5 cm (11.6") Dotyková obrazovka HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Home Černá :
The short editorial description of HP ProBook x360 11 G5 EE Intel® Pentium® Silver N5030 Hybridní (2v1) 29,5 cm (11.6") Dotyková obrazovka HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Home Černá

Notebook HP ProBook x360 11 G5 EE, 11.6", dotykový displej, Windows 10 Home – společnost HP doporučuje Windows 11 Pro pro firmy, Intel® Pentium® Silver, 8GB RAM, 256GB SSD, HD
Více>>>
HP ProBook x360 11 G5 EE Intel® Pentium® Silver N5030 Hybridní (2v1) 29,5 cm (11.6") Dotyková obrazovka HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Home Černá:
The official marketing text of HP ProBook x360 11 G5 EE Intel® Pentium® Silver N5030 Hybridní (2v1) 29,5 cm (11.6") Dotyková obrazovka HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Home Černá as supplied by the manufacturer

Odolný počítač x360 je určený pro vzdělávání a přizpůsobí se každému způsobu studia
Podporujte neomezené možnosti učení díky počítači HP ProBook x360 11 G5 Education Edition, který lze naklánět a otáčet tak, aby si každý student mohl vybrat vlastní způsob studia v učebně i mimo ni. Exkluzivní softwarové nástroje HP usnadňují IT pracovníkům zabezpečení a správu.

Short summary description HP ProBook x360 11 G5 EE Intel® Pentium® Silver N5030 Hybridní (2v1) 29,5 cm (11.6") Dotyková obrazovka HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Home Černá:
This short summary of the HP ProBook x360 11 G5 EE Intel® Pentium® Silver N5030 Hybridní (2v1) 29,5 cm (11.6") Dotyková obrazovka HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Home Černá data-sheet is auto-generated and uses the product title and the first six key specs.

HP ProBook x360 11 G5 EE, Intel® Pentium® Silver, 1,1 GHz, 29,5 cm (11.6"), 1366 x 768 px, 8 GB, 256 GB

Long summary description HP ProBook x360 11 G5 EE Intel® Pentium® Silver N5030 Hybridní (2v1) 29,5 cm (11.6") Dotyková obrazovka HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Home Černá:
This is an auto-generated long summary of HP ProBook x360 11 G5 EE Intel® Pentium® Silver N5030 Hybridní (2v1) 29,5 cm (11.6") Dotyková obrazovka HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Home Černá based on the first three specs of the first five spec groups.

HP ProBook x360 11 G5 EE. Typ produktu: Hybridní (2v1), Formát: Konvertibilní (skládací). Typ procesoru: Intel® Pentium® Silver, Model procesoru: N5030, Takt procesoru: 1,1 GHz. Úhlopříčka displeje: 29,5 cm (11.6"), Typ HD rozlišení: HD, Rozlišení displeje: 1366 x 768 px, Dotyková obrazovka. Vnitřní paměť: 8 GB, Typ vnitřní paměti: DDR4-SDRAM. Celková kapacita úložiště: 256 GB, Ukládací médium: SSD. Poskytovaný operační systém: Windows 10 Home. Barva: Černá

Udrží krok i se zaneprázdněnými studenty

Pořiďte si zařízení, které zůstane funkční, i když spadne ze stolu[2], polijete ho vodou[3] nebo vytrhnete napájecí kabel. Odolá polití i pokusům o vyjmutí tlačítek, disponuje rohy vyztuženými kovem a prošlo testem pádu z výšky 122 cm[2], což je výše než většina stolů.

Podmanivé 360° učení ve více režimech

Umožněte studentům, aby se učili podle svých představ – pomocí psaní, dotykového ovládání, pořizování snímků, kreslení a čtení na jednom flexibilním zařízení. Volitelné aktivní pero HP Pro G1[4], které disponuje zvýšenou odolností a celoroční[5] baterií, navíc umožňuje přesné interakce na obrazovce.

Správa a zabezpečení nezatěžující IT zdroje

Pořiďte si zařízení s exkluzivním integrovaným softwarem HP, který usnadní správu a zabezpečení v kampusu i mimo něj a nemá vysoké požadavky na IT zdroje. Chraňte studenty i učitele před nežádoucími zraky díky kameře HP Privacy.

Vzhled
Typ produktu *
Hybridní (2v1)
Barva *
Černá
Formát *
Konvertibilní (skládací)
Tržní kategorie
Firemní
Země původu
Čína
Obrazovka
Úhlopříčka displeje *
29,5 cm (11.6")
Rozlišení displeje *
1366 x 768 px
Dotyková obrazovka *
Yes
Typ HD rozlišení
HD
Typ panelu
IPS
LED podsvícení
Yes
Nativní poměr stran
16:9
Antireflexní obrazovka
Yes
Jas displeje
220 cd/m²
Úhlopříčka obrazovky (v metrických jednotkách)
29,5 cm
Barevný prostor
NTSC
Barevný gamut
50%
Procesor
Výrobce procesoru *
Intel
Typ procesoru *
Intel® Pentium® Silver
Model procesoru *
N5030
Počet jader procesoru
4
Počet vláken procesoru
8
Takt procesoru při přetaktování
3,1 GHz
Takt procesoru *
1,1 GHz
Vyrovnávací paměť procesoru
4 MB
Typ paměti cache procesoru
L2
Patice procesoru
BGA 1090
Litografie procesoru
14 nm
Provozní režimy procesoru
64bitový
Kódový název procesoru
Gemini Lake Refresh
Thermal Design Power (TDP)
6 W
Tjunction
105 °C
Maximální počet linek PCI Express
6
Verze PCI Express slotů
2.0
Konfigurace PCI Express
1x4+1x2, 4x1, 2x1+1x2+1x2
Paměť
Vnitřní paměť *
8 GB
Typ vnitřní paměti
DDR4-SDRAM
Frekvence paměti
2400 MHz
Formát paměti
SO-DIMM
Paměťové sloty
1x SO-DIMM
Maximální vnitřní paměť *
8 GB
ECC
No
Úložná média
Celková kapacita úložiště *
256 GB
Ukládací médium *
SSD
Celková kapacita SSD
256 GB
Počet instalovaných SSD
1
Kapacita disku SSD
256 GB
Typ paměti SSD
TLC
Rozhraní pro disky SSD
SATA III
Formát SSD
M.2
Typ optické jednotky *
No
Integrovaná čtečka karet
No
Grafika
Diskrétní model grafického adaptéru *
Není dostupný
Integrovaný grafický adaptér *
Yes
Výrobce integrovaného GPU
Intel
Diskrétní grafický adaptér *
No
Model grafického adaptéru na kartě *
Intel® UHD Graphics 605
Základní grafická frekvence
200 MHz
Nárazová frekvence integrovaného grafického adaptéru
750 MHz
Maximální dynamická grafická frekvence
750 MHz
Maximální paměť integrovaného grafického adaptéru
8 GB
Počet operačních jednotek
18
Verze DirectX integrovaného grafického adaptéru
12.0
Verze OpenGL integrovaného grafického adaptéru
4.4
ID integrovaného grafického adaptéru
0x3184
Zvuk
Počet zabudovaných reproduktorů
2
Zabudovaný mikrofon
Yes
Fotoaparát
Přední kamera
Yes
Počítačová síť
Wi-Fi standard *
Wi-Fi 6 (802.11ax)
Standardy Wi-Fi
Wi-Fi 6 (802.11ax)
Počítačová síť
Mobilní síťové připojení *
No
Typ antény
2x2
Model řadiče WLAN
Intel Wi-Fi 6 AX200
Výrobce ovladače WLAN
MediaTek
Připojení na síť Ethernet
Yes
Přenosová rychlost sítě Ethernet
10, 100, 1000 Mbit/s
Bluetooth
Yes
Verze Bluetooth
5.2
MIMO
Yes
Typ MIMO
Multi User MIMO
Možnosti připojení
Počet portů USB 3.2 (3.1 1. generace) Typ A *
2
Počet portů USB 3.2 Gen 1 (3.1 Gen 1) Typ C *
1
Počet portů Ethernetu (RJ-45)
1
Počet HDMI portů *
1
Verze HDMI
2.0a
Kombinovaný port sluchátek/mikrofonu
Yes
USB Power Delivery
Yes
Klávesnice
Speciální vlastnosti klávesnice
Étanche
Polohovací zařízení
Clickpad
Numerické klávesy *
No
Voděodolná klávesnice
Yes
Software
Architektura operačního systému
64bitový
Poskytovaný operační systém *
Windows 10 Home
Speciální funkce procesoru
Technologie Intel® Anti-Theft (Intel® AT)
No
Technologie Intel® Smart Response
No
Technologie Intel® Identity Protection (Intel® IPT)
Yes
Technologie Intel® Hyper Threading (Intel® HT Technology)
No
Technologie Intel® Turbo Boost
No
Technologie Intel Enhanced Intel SpeedStep
Yes
Technologie Intel® Quick Sync Video
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Technologie Intel® VT-x s technologií Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Technologie Intel® OS Guard
Yes
Technologie Intel® Software Guard Extensions (Intel® SGX)
Yes
Intel® 64
Yes
Execute Disable Bit
Yes
Nečinné stavy
Yes
Technologie termálního monitorování
Yes
Velikost balení procesoru
25 x 24 mm
Podpora instrukčních sad
SSE4.2
CPU konfigurace (max)
1
Dostupné možnosti začlenění
No
UART
Yes
Virtualizační technologie Intel® VT-d
Yes
Technologie Intel® Virtualization (VT-x)
Yes
ARK ID procesoru
197308
Charakteristiky specifické pro danou značku
Typ reproduktoru
HP Dual Speakers
HP Smart AC Adapter
Yes
Přední kamera
HP Webcam
HP segment
Firemní
Baterie
Typ baterie
Lithium-ion (Li-ion)
Počet článků baterie
3
Kapacita baterie *
48 Wh
Příkon
Výkon adaptéru
45 W
Udržitelnost
Osvědčení o udržitelnosti
TCO, ENERGY STAR
Udržitelné technologie a materiály
Certifikát TCO 8.0
Hmotnost a rozměry
Šířka
300 mm
Hloubka
205,3 mm
Výška
21,2 mm
Hmotnost *
1,43 kg
Země Distributor
Switzerland 1 distributor(s)
Disclaimer HP ProBook x360 11 G5 EE Intel® Pentium® Silver N5030 Hybridní (2v1) 29,5 cm (11.6") Dotyková obrazovka HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Home Černá:
Disclaimer

[2] Výsledky testů pádu nejsou zárukou dosažení stejného výstupu při stejných testovacích podmínkách. Jakékoli náhodné poškození vyžaduje volitelnou službu HP Care Pack s ochranou před náhodným poškozením.
[3] Výsledky komplexního testování HP nejsou zárukou dosažení stejného výkonu při stejných testovacích podmínkách. Jakékoli náhodné poškození vyžaduje volitelnou službu HP Care Pack s ochranou před náhodným poškozením.
[4] Prodává se samostatně nebo jako doplňkové příslušenství.
[5] Životnost baterie 11,7 měsíce vychází z aktivního používání 3 hodiny denně.
[7] Testování MIL STD 810H není určeno k prokázání vhodnosti pro zakázky ministerstva obrany USA nebo pro vojenské použití. Výsledky testů nejsou zárukou dosažení stejného výkonu při stejných testovacích podmínkách. Náhodné poškození vyžaduje volitelnou službu HP Care Pack s ochranou před náhodným poškozením. [1] Některé funkce nejsou dostupné ve všech edicích nebo verzích systému Windows. Aby mohla být funkčnost systému Windows plně využita, mohou systémy vyžadovat instalaci vylepšeného nebo dodatečně zakoupeného hardwaru, ovladačů nebo softwaru. Systém Windows 10 se aktualizuje automaticky. Tato funkce je vždy zapnutá. Mohou být účtovány poplatky za internetové připojení a mohou existovat další požadavky pro aktualizace. Viz http://www.windows.com.
[6] Je vyžadován bezdrátový přístupový bod a služby internetového připojení, které se prodávají samostatně. Dostupnost veřejných bezdrátových přístupových bodů je omezená. Rozhraní Wi-Fi 6 je zpětně kompatibilní s předchozími specifikacemi 802.11. Specifikace pro rozhraní Wi-Fi 6 (802.11ax) jsou ve fázi návrhu a nejsou konečné. Pokud se budou konečné specifikace lišit od navrhovaných, může být ovlivněna schopnost počítače komunikovat s ostatními zařízeními sítě 802.11ax. Využívejte síť Wi-Fi® 6 (802.11ax) s podporou gigabitového připojení při přenosu souborů mezi dvěma zařízeními, které jsou připojené ke stejnému směrovači. Vyžaduje bezdrátový směrovač, který se prodává samostatně a podporuje 160MHz kanály.
[7] HP Sure Click podporuje prohlížeče Microsoft Internet Explorer a Chromium™. Mezi podporované přílohy patří Microsoft Office (Word, Excel, PowerPoint) a soubory PDF v režimu jen pro čtení, pokud je nainstalovaná sada Microsoft Office nebo Adobe Acrobat.
[8] Sada HP Manageability Integration je ke stažení na stránce http://www.hp.com/go/clientmanagement.

Zřeknutí se odpovědnosti pro technické specifikace
Některé funkce nejsou dostupné ve všech edicích nebo verzích systému Windows. Aby mohla být funkčnost systému Windows plně využita, systémy mohou vyžadovat instalaci vylepšeného nebo dodatečně zakoupeného hardwaru, ovladačů, softwaru nebo aktualizaci systému BIOS. Systém Windows se aktualizuje a spouští automaticky. Vyžaduje vysokorychlostní internet a účet Microsoft. Mohou být účtovány poplatky za internetové připojení a mohou existovat další požadavky pro aktualizace. Viz http://www.windows.com.
Systém Windows 10 Pro 64 v režimu S funguje exkluzivně s aplikacemi z obchodu Windows Store. Některé příslušenství a aplikace, které jsou kompatibilní se systémem Windows 10, nemusejí fungovat a jejich výkon se může lišit. Některá výchozí nastavení, funkce a aplikace nelze změnit. Přejděte snadno na konfiguraci Windows 10 Pro (za poplatek). Další informace naleznete na stránce Microsoft.com/Windows10S.
Vícejádrová technologie byla vyvinuta za účelem zvýšení výkonu určitých softwarových produktů. Výhody plynoucí z používání této technologie nejsou zaručené pro všechny zákazníky nebo softwarové aplikace. Výkon a taktovací frekvence se liší v závislosti na pracovním zatížení aplikací a na konfiguraci hardwaru a softwaru. Číselné hodnoty u modelů, značek nebo názvů produktů Intel nemusí odpovídat výkonu.
Rychlost procesoru představuje režim maximálního výkonu; v režimu optimálního využití baterie procesory poběží na nižší výkon.
Výkon funkce Intel® Turbo Boost se liší v závislosti na hardwaru, softwaru a celkové konfiguraci systému. Více informací naleznete na stránce http://www.intel.com/technology/turboboost/.
V případě úložišť: 1 GB = 1 miliarda bajtů. 1 TB = 1 bilion bajtů. Skutečná formátovaná kapacita je nižší. Až 30 GB pevného disku (u systému Windows 10) je rezervováno pro software na obnovu systému.
Není k dispozici s úložištěm eMMC.
Bezdrátový přístupový bod a služby internetového připojení jsou prodávány samostatně. Dostupnost veřejných bezdrátových přístupových bodů je omezená. Rozhraní Wi-Fi 6 je zpětně kompatibilní s předchozími specifikacemi 802.11. Specifikace pro rozhraní Wi-Fi 6 (802.11ax) jsou ve fázi návrhu a nejsou konečné. Pokud se budou konečné specifikace lišit od navrhovaných, může být ovlivněna schopnost notebooku komunikovat s ostatními zařízeními sítě 802.11ax.
Pojem „10/100/1000“ nebo „Gigabit Ethernet“ označuje kompatibilitu se standardem IEEE 802.3ab pro síť Gigabit Ethernet a neznamená skutečnou provozní rychlost 1 Gb/s. Pokud chcete využívat vysokorychlostní přenos, je nutné zajistit připojení k serveru a síťové infrastruktuře Gigabit Ethernet.
Ke sledování obrázků ve vysokém rozlišení je třeba obsah HD.
5Mpx kamera se prodává samostatně nebo jako volitelné příslušenství.
Je zapotřebí přístup k internetu.
Rozlišení závisí na parametrech monitoru a nastavení jeho rozlišení a hloubky barev.
HP Support Assistant vyžaduje systém Windows a přístup k internetu.
Aplikace HP Driver Packs není předem instalovaná, můžete si ji však stáhnout na stránce http://www.hp.com/go/clientmanagement.
HP Manageability Integration Kit je ke stažení na stránce http://www.hp.com/go/clientmanagement.
Modul firmwaru Absolute je při dodání vypnutý a lze jej aktivovat pouze zakoupením předplatného licence a plnou aktivací softwarového agenta. Předplatné licence je možné zakoupit na dobu až několika let. Služba má určitá omezení, dostupnost mimo USA si ověřte u společnosti Absolute. Je nutné dodržet příslušné podmínky. Podrobnosti naleznete na stránce https://www.absolute.com/about/legal/agreements/absolute/.
Disky NVMe nepodporují aplikace HP Drive Lock a Automatic Drive Lock.
Služba Secure Erase vyhovuje metodám stanoveným ve speciální publikaci pro čištění médií 800-88 Národního ústavu pro normy a technologii. HP Secure Erase nepodporuje platformy s pamětí Intel® Optane™.
Firmware TPM je ve verzi 2.0. Hardware TPM je v1.2, což je podskupina specifikace TPM 2.0 ve verzi v0.89 na základě implementace technologie Intel Platform Trust Technology (PTT).
HP Sure Click je k dispozici na vybraných platformách HP a podporuje prohlížeče Internet Explorer, Google Chrome a Chromium™. Mezi podporované přílohy patří Microsoft Office (Word, Excel, PowerPoint) a soubory PDF v režimu jen pro čtení. Na stránce http://h20195.www2.hp.com/v2/GetDocument.aspx?docname=4AA7-0922ENW naleznete všechny kompatibilní platformy, které jsou k dispozici.
Aktualizace vyžadují internetové připojení a výslovný souhlas s používáním aplikace Windows Defender.
HP BIOSphere Gen5 je k dispozici na vybraných počítačích HP Pro a Elite. Podrobnosti naleznete ve specifikacích produktu. Funkce se mohou lišit v závislosti na platformě a konfiguraci.
HP Client Security Manager Gen5 vyžaduje systém Windows a je k dispozici na vybraných počítačích HP Pro a Elite. Podrobnosti naleznete ve specifikacích produktu.
Nabije baterii až na 90 % kapacity za 90 minut, když je systém vypnutý nebo v pohotovostním režimu. Vyžaduje napájecí adaptér s výkonem alespoň 65 W. Jakmile je baterie nabitá na 50 % kapacity, rychlost nabíjení se vrátí do normálu. Doba nabíjení se může lišit o +/-10 % vzhledem k odchylkám mezi systémy.
Dostupnost se v jednotlivých zemích může lišit.
Služby HP nabízí 1leté omezené záruky a 90denní omezenou záruku na software v závislosti na zemi. Baterie mají standardně jednoletou omezenou záruku s výjimkou baterií s dlouhou výdrží, na které se vztahuje stejná 1letá nebo 3letá omezená záruka jako na platformu. Další informace o baterii naleznete na stránce http://www.hp.com/support/batterywarranty/. K dispozici je také služba zásahu u zákazníka a rozšířené pokrytí. Služby HP Care Pack jsou volitelné servisní smlouvy, které rozšiřují standardní záruční podmínky. Zvolit správnou úroveň služeb pro produkt HP vám pomůže nástroj na vyhledání podpory HP Care Pack na stránce http://www.hp.com/go/cpc.
Vychází z registrace US EPEAT® podle normy IEEE 1680.1-2018 EPEAT®. Stav se liší podle země. Další informace naleznete na stránce www.epeat.net.
Pomocí bezdrátové technologie Miracast může počítač promítat projekci na televizory a projektory nebo ji streamovat.
Všechny specifikace představují typické parametry získané od výrobců komponent HP; skutečný výkon se může lišit, může být vyšší nebo nižší.