location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ENVY 32-a0005nc Intel® Core™ i7 i7-9700 80 cm (31.5") 3840 x 2160 px All-in-One PC (vše v jednom) 32 GB DDR4-SDRAM 1 TB SSD NVIDIA® GeForce RTX™ 2060 Windows 10 Home Wi-Fi 5 (802.11ac) Hliník, Černá

Značka:
Obvykle ochranná známka výrobce, pod kterou zákazníci firmu znají. Jeden výrobce může vyrábět zboží pod různými značkami. Někteří výrobci licencují své značky dalším firmám.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ENVY
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
32
Název produktu:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
32-a0005nc
Kód produktu:
Unikátní identifikátor produktu, který mu přiřadil jeho výrobce. Více kódů produktu může být přiřazeno k jednomu mateřskému kódu v případě, že jsou jejich specifikace identické. Tím se odstraní nesprávné kódy nebo nepodstatné logistické informace.
9LZ04EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0194850472473 show
Kategorie:
Desktop PC with monitor.
All-in-One počítače a pracovní stanice Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Kvalita datového listu: vytvořen/standardizován Icecatem
Kvalita produktových listů může mít několik úrovní:
načtena jen logistická data: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
vytvořen/standardizován Icecatem: the data-sheet is created or standardized by an Icecat editor.
Počet zhlédnutí produktu: 4387
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Poslední aktualizace:: 11 Mar 2024 09:14:46
Datum poslední změny produktového listu v katalogu Icecatu
End of life date: 31 Dec 2021
Product end of life date
Bullet Points HP ENVY 32-a0005nc Intel® Core™ i7 i7-9700 80 cm (31.5") 3840 x 2160 px All-in-One PC (vše v jednom) 32 GB DDR4-SDRAM 1 TB SSD NVIDIA® GeForce RTX™ 2060 Windows 10 Home Wi-Fi 5 (802.11ac) Hliník, Černá
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Core™ i7-9700 (základní frekvence 3,0 GHz, max. 4,7 GHz s technologií Intel® Turbo Boost, 12 MB mezipaměti L3, 8 jader)
  • - Windows 10 Home 64 – bezplatný upgrade na Windows 11, až bude k dispozici
  • - 80cm (31,5") displej IPS HDR 600 s rozlišením 4K UHD (3 840 x 2 160), bezokrajovým sklem, tenkým rámečkem, antireflexní úpravou, 600 nity a 98% DCI-P3
  • - Grafika NVIDIA® GeForce® RTX 2060 (6 GB vyhrazené paměti GDDR6)
  • - 32GB paměť DDR4-2666 MHz RAM (2x 16 GB), 1TB disk Intel® PCIe® NVMe™ M.2 SSD, 2TB disk SATA HDD 5 400 ot./min, 32GB paměť NVMe™ Intel® Optane™ pro zrychlení úložiště
Záruka: Dvouletá omezená záruka na díly, práci a servis s vyzvednutím a vrácením.
Long product name HP ENVY 32-a0005nc Intel® Core™ i7 i7-9700 80 cm (31.5") 3840 x 2160 px All-in-One PC (vše v jednom) 32 GB DDR4-SDRAM 1 TB SSD NVIDIA® GeForce RTX™ 2060 Windows 10 Home Wi-Fi 5 (802.11ac) Hliník, Černá :
The short editorial description of HP ENVY 32-a0005nc Intel® Core™ i7 i7-9700 80 cm (31.5") 3840 x 2160 px All-in-One PC (vše v jednom) 32 GB DDR4-SDRAM 1 TB SSD NVIDIA® GeForce RTX™ 2060 Windows 10 Home Wi-Fi 5 (802.11ac) Hliník, Černá

ENVY All-in-One - 32-a0005nc, 31.5", Windows 10 Home 64 – bezplatný upgrade na Windows 11, až bude k dispozici, Intel® Core™ i7, 32GB RAM, 1TB SSD, NVIDIA® GeForce® RTX™ 2060, 4K UHD
Více>>>
HP ENVY 32-a0005nc Intel® Core™ i7 i7-9700 80 cm (31.5") 3840 x 2160 px All-in-One PC (vše v jednom) 32 GB DDR4-SDRAM 1 TB SSD NVIDIA® GeForce RTX™ 2060 Windows 10 Home Wi-Fi 5 (802.11ac) Hliník, Černá:
The official marketing text of HP ENVY 32-a0005nc Intel® Core™ i7 i7-9700 80 cm (31.5") 3840 x 2160 px All-in-One PC (vše v jednom) 32 GB DDR4-SDRAM 1 TB SSD NVIDIA® GeForce RTX™ 2060 Windows 10 Home Wi-Fi 5 (802.11ac) Hliník, Černá as supplied by the manufacturer

Vdechni svým myšlenkám život na velké obrazovce
Tvoř bez omezení na počítači ENVY All-in-One s masivním 80cm (31,5") displejem, který disponuje vysokým kontrastem s širokou barevnou škálou. Vdechni profesionálním projektům s videi a fotografiemi život v pohodlí domova. Využívej výkon a odezvu procesoru Intel® a grafiky NVIDIA®, abys mohl tvořit rychleji než kdykoli dříve.

Short summary description HP ENVY 32-a0005nc Intel® Core™ i7 i7-9700 80 cm (31.5") 3840 x 2160 px All-in-One PC (vše v jednom) 32 GB DDR4-SDRAM 1 TB SSD NVIDIA® GeForce RTX™ 2060 Windows 10 Home Wi-Fi 5 (802.11ac) Hliník, Černá:
This short summary of the HP ENVY 32-a0005nc Intel® Core™ i7 i7-9700 80 cm (31.5") 3840 x 2160 px All-in-One PC (vše v jednom) 32 GB DDR4-SDRAM 1 TB SSD NVIDIA® GeForce RTX™ 2060 Windows 10 Home Wi-Fi 5 (802.11ac) Hliník, Černá data-sheet is auto-generated and uses the product title and the first six key specs.

HP ENVY 32-a0005nc, 80 cm (31.5"), 4K Ultra HD, Intel® Core™ i7, 32 GB, 1 TB, Windows 10 Home

Long summary description HP ENVY 32-a0005nc Intel® Core™ i7 i7-9700 80 cm (31.5") 3840 x 2160 px All-in-One PC (vše v jednom) 32 GB DDR4-SDRAM 1 TB SSD NVIDIA® GeForce RTX™ 2060 Windows 10 Home Wi-Fi 5 (802.11ac) Hliník, Černá:
This is an auto-generated long summary of HP ENVY 32-a0005nc Intel® Core™ i7 i7-9700 80 cm (31.5") 3840 x 2160 px All-in-One PC (vše v jednom) 32 GB DDR4-SDRAM 1 TB SSD NVIDIA® GeForce RTX™ 2060 Windows 10 Home Wi-Fi 5 (802.11ac) Hliník, Černá based on the first three specs of the first five spec groups.

HP ENVY 32-a0005nc. Typ produktu: All-in-One PC (vše v jednom). Úhlopříčka displeje: 80 cm (31.5"), Typ HD rozlišení: 4K Ultra HD, Rozlišení displeje: 3840 x 2160 px, Tvar obrazovky: Plochý. Typ procesoru: Intel® Core™ i7, Takt procesoru: 3 GHz. Vnitřní paměť: 32 GB, Typ vnitřní paměti: DDR4-SDRAM. Celková kapacita úložiště: 1 TB, Ukládací médium: SSD. Diskrétní model grafického adaptéru: NVIDIA® GeForce RTX™ 2060. Integrovaný fotoaparát. Poskytovaný operační systém: Windows 10 Home. Barva: Hliník, Černá

Výkon pro snadnou tvorbu

Využívej výjimečný výkon díky procesoru Intel®, grafice NVIDIA®, obsáhlé paměti a rychlému úložišti, které vám umožní snadno zpracovávat projekty s fotografiemi a videi.

Realistické barvy, které oslní
Realistické barvy, které oslní

Vdechni svým kreativním projektům život na ohromujícím 80cm (31,5") displeji HDR UHD 4K s širokou barevnou škálou[1]. Díky špičkovému jasu 600 nitů a antireflexní úpravě můžeš sledovat a upravovat kreativní projekty s vysokou přesností barev a bez odlesků.

Obrazovka
Úhlopříčka displeje *
80 cm (31.5")
Rozlišení displeje *
3840 x 2160 px
Dotyková obrazovka *
No
Typ HD rozlišení *
4K Ultra HD
LED podsvícení
Yes
Nativní poměr stran
16:9
Jas displeje
600 cd/m²
Typ panelu
IPS
Tvar obrazovky
Plochý
Technologie vysokého dynamického rozsahu (HDR)
DisplayHDR 600
Barevný prostor
DCI-P3
Antireflexní obrazovka
Yes
Barevný gamut
98%
Procesor
Výrobce procesoru *
Intel
Typ procesoru *
Intel® Core™ i7
Generace procesoru
9. generace procesorů Intel® Core™ i7
Model procesoru *
i7-9700
Počet jader procesoru
8
Počet vláken procesoru
8
Takt procesoru při přetaktování
4,7 GHz
Takt procesoru *
3 GHz
Vyrovnávací paměť procesoru
12 MB
Typ paměti cache procesoru
L3
Systémová sběrnice
8 GT/s
Thermal Design Power (TDP)
65 W
Verze PCI Express slotů
3.0
Patice procesoru
LGA 1151 (Socket H4)
Litografie procesoru
14 nm
Provozní režimy procesoru
64bitový
Kódový název procesoru
Coffee Lake
Maximální počet linek PCI Express
16
Konfigurace PCI Express
1x16, 2x8, 1x8+2x4
Tjunction
100 °C
Maximální interní paměť podporovaná procesorem
128 GB
Typy paměti podporované procesorem
DDR4-SDRAM
Frekvence paměti podporované procesorem
2666 MHz
Maximální šířka pásma podporovaná procesorem
41,6 GB/s
Paměť
Vnitřní paměť *
32 GB
Typ vnitřní paměti
DDR4-SDRAM
Paměťové sloty
2
Typ paměťových slotů
SO-DIMM
Frekvence paměti
2666 MHz
Rozvržení paměti
2 x 16 GB
Formát paměti
DIMM/SO-DIMM
ECC
No
Úložná média
Celková kapacita úložiště *
1 TB
Ukládací médium *
SSD
Celková kapacita HDD
2 TB
Počet nainstalovaných pevných disků
1
Kapacita pevného disku
2 TB
Rychlost otáček pevného disku
5400 ot/min
Rozhraní pevného disku
SATA
Celková kapacita SSD
1 TB
Počet instalovaných SSD
1
Kapacita disku SSD
1 TB
Rozhraní pro disky SSD
PCI Express, NVMe
NVMe
Yes
Formát SSD
M.2
Nainstalován paměťový modul Intel® Optane™
Yes
Kapacita modulu Intel® Optane™ Memory
32 GB
Typ optické jednotky *
No
Integrovaná čtečka karet
Yes
Kompatibilní paměťové karty
SD, SDHC, SDXC
Grafika
Diskrétní grafický adaptér *
Yes
Výrobce diskrétních GPU
NVIDIA
Diskrétní model grafického adaptéru *
NVIDIA® GeForce RTX™ 2060
Paměť grafické karty
6 GB
Typ diskrétní grafické paměti
GDDR6
Integrovaný grafický adaptér *
Yes
Výrobce integrovaného GPU
Intel
Model grafického adaptéru na kartě *
Intel® UHD Graphics 630
Základní grafická frekvence
350 MHz
Maximální dynamická grafická frekvence
1200 MHz
Maximální paměť integrovaného grafického adaptéru
64 GB
Počet monitorů podporovaných integrovaným grafickým adaptérem
3
Verze DirectX integrovaného grafického adaptéru
12.0
Verze OpenGL integrovaného grafického adaptéru
4.5
ID integrovaného grafického adaptéru
0x3E98
Zvuk
Vestavěné reproduktory *
Yes
Počet reproduktorů
2
RMS výkon
16 W
Výrobce reproduktorů
Bang & Olufsen
Zabudovaný mikrofon
Yes
Fotoaparát
Integrovaný fotoaparát *
Yes
Celkový počet megapixelů
5 MP
Kamera chránící soukromí
Yes
Počítačová síť
Wi-Fi *
Yes
Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Standardy Wi-Fi
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Výrobce ovladače WLAN
Realtek
Model řadiče WLAN
Realtec RTL8822CE
Typ antény
2x2
Počítačová síť
Připojení na síť Ethernet *
Yes
Přenosová rychlost sítě Ethernet
10, 100, 1000 Mbit/s
Bluetooth *
Yes
Verze Bluetooth
5.0
Možnosti připojení
Počet portů Ethernetu (RJ-45)
1
Počet portů USB 3.2 (3.1 1. generace) Typ A *
1
Počet portů USB 3.2 (3.1 2. generace) Typ A *
2
Počet portů USB 3.2 (3.1 generace 2) typu C *
1
Počet portů Thunderbolt 3
1
Počet HDMI portů *
1
Verze HDMI
2.0
Počet připojení DisplayPorts
1
Výstupy pro sluchátka
1
Konektor pro mikrofon (line-in)
No
Kombinovaný port sluchátek/mikrofonu
Yes
Vzhled
Barva *
Hliník, Černá
Výkon
Typ produktu *
All-in-One PC (vše v jednom)
Čipset základní desky
Intel® H370
Software
Architektura operačního systému
64bitový
Poskytovaný operační systém *
Windows 10 Home
Software na vyzkoušení
Microsoft Office 365, McAfee LiveSafe
Přibalený software
Dropbox
Speciální funkce procesoru
Technologie Intel® Turbo Boost
2.0
Technologie Intel® Hyper Threading (Intel® HT Technology)
No
Technologie Intel® Identity Protection (Intel® IPT)
Yes
Technologie Intel Enhanced Intel SpeedStep
Yes
Technologie Intel® Quick Sync Video
Yes
Technologie Intel® Clear Video HD (Intel® CVT HD)
Yes
Technologie Intel® Clear Video
Yes
Technologie Intel® InTru™ 3D
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Technologie Intel® Trusted Execution
Yes
Technologie Intel® VT-x s technologií Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel® TSX-NI
Yes
Intel® Stable Image Platform Program (SIPP)
Yes
Technologie Intel® OS Guard
Yes
Technologie Intel® Software Guard Extensions (Intel® SGX)
Yes
Intel® 64
Yes
Execute Disable Bit
Yes
Nečinné stavy
Yes
Technologie termálního monitorování
Yes
Velikost balení procesoru
37.5 x 37.5 mm
Podpora instrukčních sad
SSE4.1, SSE4.2, AVX 2.0
Škálovatelnost
1S
CPU konfigurace (max)
1
Dostupné možnosti začlenění
No
Termální specifikace roztoku
PCG 2015C
Virtualizační technologie Intel® VT-d
Yes
Technologie Intel® Virtualization (VT-x)
Yes
ARK ID procesoru
191792
Připraveno na technologii Intel Optane
Yes
Charakteristiky specifické pro danou značku
Typ reproduktoru
HP Dual Speakers
HP Audio Switch (přepínání zvuku)
Yes
HP Display Control (ovládání zobrazení)
Yes
HP Support Assistant (asistence)
Yes
Přední kamera
HP Privacy HD IR
Příkon
Výkon adaptéru
330 W
Pero
Pero dodáváno
No
Hmotnost a rozměry
Šířka (s podstavcem)
719,6 mm
Hloubka (s podstavcem)
214 mm
Výška (s podstavcem)
557,2 mm
Hmotnost (se stojánkem)
13,8 kg
Šířka (bez stojánku)
719,6 mm
Hloubka (bez stojánku)
214 mm
Výška (bez stojánku)
557,2 mm
Šířka balení
867 mm
Hloubka balení
287 mm
Výška balení
655 mm
Hmotnost včetně balení
20,9 kg
Udržitelnost
Osvědčení o udržitelnosti
EPEAT Bronze, ENERGY STAR
Obsah balení
Obsahuje myš
Yes
Včetně klávesnice
Yes
Další charakteristiky
3D kompatibilita
No
Technologie rámečku displeje
Micro-Edge
Úhlopříčka obrazovky (v metrických jednotkách)
80 cm
Typ klávesnice
USB
Autonomní režim
No
Odnímatelný displej
No
Disclaimer HP ENVY 32-a0005nc Intel® Core™ i7 i7-9700 80 cm (31.5") 3840 x 2160 px All-in-One PC (vše v jednom) 32 GB DDR4-SDRAM 1 TB SSD NVIDIA® GeForce RTX™ 2060 Windows 10 Home Wi-Fi 5 (802.11ac) Hliník, Černá:
Disclaimer

[1] Zobrazení v plném rozlišení 4K vyžaduje obsah 4K. [2] Některé funkce nejsou dostupné ve všech edicích nebo verzích systému Windows. Aby mohla být funkčnost systému Windows plně využita, systémy mohou vyžadovat instalaci vylepšeného nebo dodatečně zakoupeného hardwaru, ovladačů, softwaru nebo aktualizaci systému BIOS. Systém Windows 10 je automatická aktualizace, která je vždy dostupná. Mohou být účtovány poplatky za internetové připojení a mohou existovat další požadavky pro aktualizace. Více informací naleznete na stránce http://windows.microsoft.com.
[3] Vícejádrová technologie byla vyvinuta za účelem zvýšení výkonu určitých softwarových produktů. Výhody plynoucí z používání této technologie nejsou zaručené pro všechny zákazníky nebo softwarové aplikace. Výkon a taktovací frekvence se liší v závislosti na pracovním zatížení aplikací a na konfiguraci hardwaru a softwaru. Číselné hodnoty u modelů produktů Intel nemusí odpovídat výkonu. Zobrazení v plném rozlišení 4K vyžaduje obsah 4K. Rychlost načítání systému a odezvy závisí na konfiguraci produktu.
[4] Zobrazení v plném rozlišení 4K vyžaduje obsah 4K. HD zobrazení vyžaduje obsah ve vysokém rozlišení (HD).
[5] Vyžaduje procesor Intel® Core™ i 7. generace nebo novější. Zrychlení systému díky paměti Intel® Optane™ nenahrazuje ani nezvyšuje paměť DRAM v systému.
[6] Zobrazení v plném rozlišení 4K vyžaduje obsah 4K.
[7] Zobrazení HDR vyžaduje obsah HDR. DisplayHDR™ představuje testovací specifikaci norem od asociace VESA pro monitory a displeje, které označují kvalitu HDR (High Dynamic Range). Podrobnosti jsou k dispozici na adrese http://displayhdr.org.
[8] Všechny technické údaje týkající se výkonu představují obvyklé technické údaje poskytované výrobci součástí společnosti HP; skutečný výkon zařízení se může lišit.
[9] Bezdrátový přístupový bod a služby internetového připojení jsou prodávány samostatně. Dostupnost veřejných bezdrátových přístupových bodů je omezená. Rozhraní Wi-Fi 5 (802.11ac) je zpětně kompatibilní s předchozími specifikacemi Wi-Fi 5.
[10] 25 GB volného online úložiště po dobu 1 roku od data registrace. Úplné podrobnosti a podmínky používání včetně zásad zrušení naleznete na stránce www.dropbox.com. Je vyžadováno připojení k internetu (není součástí dodávky).

Zřeknutí se odpovědnosti pro technické specifikace
25 GB volného úložiště Dropbox po dobu 12 měsíců od data registrace. Veškeré podrobnosti a podmínky používání včetně zásad zrušení jsou k dispozici na webu služby Dropbox na adrese https://www.dropbox.com/help/space/hp-promotion. Vyžaduje se internetové připojení, které není součástí dodávky.
Včetně bezplatného 30denního předplatného služby McAfee LiveSafe. Vyžaduje internetové připojení, které není součástí dodávky. Po vypršení platnosti je vyžadováno předplatné.
Poměr aktivní i neaktivní plochy obrazu k ploše rámečku s reproduktorem.
Vícejádrová technologie byla vyvinuta za účelem zvýšení výkonu určitých softwarových produktů. Výhody plynoucí z používání této technologie nejsou zaručené pro všechny zákazníky nebo softwarové aplikace. Výkon a taktovací frekvence se liší v závislosti na pracovním zatížení aplikací a na konfiguraci hardwaru a softwaru. Číselné hodnoty u modelů, značek nebo názvů produktů Intel nemusí odpovídat výkonu.
Výkon funkce Intel® Turbo Boost se liší v závislosti na hardwaru, softwaru a celkové konfiguraci systému. Více informací naleznete na stránce http://www.intel.com/technology/turboboost/.
Zrychlení systému díky paměti Intel® Optane™ nenahrazuje ani nezvyšuje paměť DRAM v systému.
Bezdrátový přístupový bod a služby internetového připojení jsou prodávány samostatně. Dostupnost veřejných bezdrátových přístupových bodů je omezená. Rozhraní Wi-Fi 5 (802.11ac) je zpětně kompatibilní s předchozími specifikacemi Wi-Fi 5.
Vyžaduje aktivaci do 180 dní od aktivace systému Windows.
Některé funkce nejsou dostupné ve všech edicích nebo verzích systému Windows. Aby mohla být funkčnost systému Windows plně využita, systémy mohou vyžadovat instalaci vylepšeného nebo dodatečně zakoupeného hardwaru, ovladačů, softwaru nebo aktualizaci systému BIOS. Systém Windows se aktualizuje a spouští automaticky. Vyžaduje vysokorychlostní internet a účet Microsoft. Mohou být účtovány poplatky za internetové připojení a mohou existovat další požadavky pro aktualizace. Viz http://www.windows.com