location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pro 290 G9 Intel® Core™ i5 i5-13500 16 GB DDR4-SDRAM 512 GB SSD Windows 11 Pro Tower PC Černá

Značka:
Obvykle ochranná známka výrobce, pod kterou zákazníci firmu znají. Jeden výrobce může vyrábět zboží pod různými značkami. Někteří výrobci licencují své značky dalším firmám.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pro
Název produktu:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
290 G9
Kód produktu:
Unikátní identifikátor produktu, který mu přiřadil jeho výrobce. Více kódů produktu může být přiřazeno k jednomu mateřskému kódu v případě, že jsou jejich specifikace identické. Tím se odstraní nesprávné kódy nebo nepodstatné logistické informace.
9H6G6ET
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0198122320059 show
Kategorie:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PC/pracovní stanice Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Kvalita datového listu: vytvořen/standardizován Icecatem
Kvalita produktových listů může mít několik úrovní:
načtena jen logistická data: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
vytvořen/standardizován Icecatem: the data-sheet is created or standardized by an Icecat editor.
Počet zhlédnutí produktu: 382
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Poslední aktualizace:: 06 Sep 2024 04:30:06
Datum poslední změny produktového listu v katalogu Icecatu
Product Brochure/Datasheet (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Pro 290 G9 Intel® Core™ i5 i5-13500 16 GB DDR4-SDRAM 512 GB SSD Windows 11 Pro Tower PC Černá
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Core™ i5-13500 (max. 4,8 GHz s technologií Intel® Turbo Boost, 24 MB mezipaměti L3, 14 jader, 20 vláken)
  • - Windows 11 Pro
  • - Grafika Intel® UHD 770
  • - 16 GB memory; 512 GB SSD storage
Záruka: Jednoletá (1/1/1) omezená záruka zahrnuje 1letou záruku na díly, práci a opravy u zákazníka. Podmínky záruky se mohou v jednotlivých zemích lišit. Záruka podléhá určitým omezením a výjimkám.
Long product name HP Pro 290 G9 Intel® Core™ i5 i5-13500 16 GB DDR4-SDRAM 512 GB SSD Windows 11 Pro Tower PC Černá :
The short editorial description of HP Pro 290 G9 Intel® Core™ i5 i5-13500 16 GB DDR4-SDRAM 512 GB SSD Windows 11 Pro Tower PC Černá

Balíček stolního počítače HP Pro Tower 290 G9, Windows 11 Pro, Intel® Core™ i5, 16GB RAM, 512GB SSD
Více>>>
HP Pro 290 G9 Intel® Core™ i5 i5-13500 16 GB DDR4-SDRAM 512 GB SSD Windows 11 Pro Tower PC Černá:
The official marketing text of HP Pro 290 G9 Intel® Core™ i5 i5-13500 16 GB DDR4-SDRAM 512 GB SSD Windows 11 Pro Tower PC Černá as supplied by the manufacturer

Maximalizujte vaši investici
Počítač HP Pro Tower 290 pomáhá optimalizovat firemní zdroje. Tento cenově dostupný a snadno nastavitelný počítač s výkonným procesorem Intel®[2], základními nástroji a bezpečnostními funkcemi pro firmy nabízí škálovatelné a funkční prostředí, které může růst spolu s vaší firmou.

Short summary description HP Pro 290 G9 Intel® Core™ i5 i5-13500 16 GB DDR4-SDRAM 512 GB SSD Windows 11 Pro Tower PC Černá:
This short summary of the HP Pro 290 G9 Intel® Core™ i5 i5-13500 16 GB DDR4-SDRAM 512 GB SSD Windows 11 Pro Tower PC Černá data-sheet is auto-generated and uses the product title and the first six key specs.

HP Pro 290 G9, Intel® Core™ i5, i5-13500, 16 GB, DDR4-SDRAM, 512 GB, Windows 11 Pro

Long summary description HP Pro 290 G9 Intel® Core™ i5 i5-13500 16 GB DDR4-SDRAM 512 GB SSD Windows 11 Pro Tower PC Černá:
This is an auto-generated long summary of HP Pro 290 G9 Intel® Core™ i5 i5-13500 16 GB DDR4-SDRAM 512 GB SSD Windows 11 Pro Tower PC Černá based on the first three specs of the first five spec groups.

HP Pro 290 G9. Typ procesoru: Intel® Core™ i5, Model procesoru: i5-13500. Vnitřní paměť: 16 GB, Typ vnitřní paměti: DDR4-SDRAM, Frekvence paměti: 3200 MHz. Celková kapacita úložiště: 512 GB, Ukládací médium: SSD. Model grafického adaptéru na kartě: Intel UHD Graphics 770. Poskytovaný operační systém: Windows 11 Pro. Napájecí zdroj: 180 W. Typ skříně: Tower. Typ produktu: PC. Hmotnost: 4,7 kg. Barva: Černá

Vysoký výpočetní výkon

Zvládněte snadno každodenní pracovní úkoly s procesorem Intel®[2], výkonnou pamětí, disky a grafikou.

Možnost budoucích rozšíření

Tři zásuvky a tři sloty plné výšky umožňují budoucí rozšíření.

Pomozte zachovat bezpečnost dat

Chraňte své investice a data díky firmwarovému modulu TPM, nástroji HP Drive Lock[4] a slotu pro fyzický bezpečnostní zámek.[5]

Přispějte k lepší budoucnosti

Vnější obal počítače HP Pro Tower 290 G9 je z 92 % vyroben z udržitelných zdrojů a je recyklovatelný.[6]

Windows 11

Díky systému Windows 11 a technologii HP pro spolupráci a připojení můžete pracovat odkudkoli, aniž byste omezovali výkon nebo zabezpečení.

Vícejádrový procesor Intel® 13. generace

Zařízení dokonale kombinuje výkon, odezvu i užitnou hodnotu, navíc umožňuje plynulé a spolehlivé zpracování více úloh současně díky vícejádrovému procesoru Intel® Core™ 13. generace. [2]

Jednoduchá správa počítače

S nástrojem HP Support Assistant se dostanete přímo k potřebným aktualizacím a jejich správa vám tak nezabere tolik času. [1]

Procesor
Výrobce procesoru *
Intel
Typ procesoru *
Intel® Core™ i5
Generace procesoru
13. generace procesorů Intel® Core™ i5
Model procesoru *
i5-13500
Počet jader procesoru
14
Počet vláken procesoru
20
Takt procesoru při přetaktování
4,8 GHz
Výkonná jádra
6
Účinná jádra
8
Max. turbo frekvence jádra (výkon)
4,8 GHz
Max. turbo frekvence jádra (úspora)
3,5 GHz
Základní frekvence výkonných jader
2,5 GHz
Základní frekvence efektivních jader
1,8 GHz
Vyrovnávací paměť procesoru
24 MB
Typ paměti cache procesoru
L3
Základní výkon procesoru
65 W
Maximální turbo výkon
154 W
Paměť
Vnitřní paměť *
16 GB
Maximální vnitřní paměť *
64 GB
Typ vnitřní paměti
DDR4-SDRAM
Rozvržení paměti
1 x 16 GB
Paměťové sloty
2x DIMM
Frekvence paměti
3200 MHz
Úložná média
Celková kapacita úložiště *
512 GB
Ukládací médium *
SSD
Typ optické jednotky *
No
Počet nainstalovaných úložišť
1
Celková kapacita SSD
512 GB
Počet instalovaných SSD
1
Kapacita disku SSD
512 GB
Rozhraní pro disky SSD
PCI Express
NVMe
Yes
Formát SSD
M.2
Grafika
Diskrétní grafický adaptér *
No
Integrovaný grafický adaptér *
Yes
Diskrétní model grafického adaptéru *
Není dostupný
Výrobce integrovaného GPU
Intel
Produktová řada integrovaného grafického adaptéru
Intel® UHD Graphics
Model grafického adaptéru na kartě *
Intel UHD Graphics 770
Počítačová síť
Připojení na síť Ethernet *
Yes
Přenosová rychlost sítě Ethernet
10, 1000, 100 Mbit/s
Wi-Fi *
No
Možnosti připojení
Počet portů USB 2.0 *
4
Počet portů USB 3.2 (3.1 1. generace) Typ A *
4
Počet VGA portů
1
Počet HDMI portů *
1
Počet portů Ethernetu (RJ-45)
1
Možnosti připojení
Line-out
Yes
Line-in
Yes
Kombinovaný port sluchátek/mikrofonu
Yes
Rozšiřující sloty
Sloty PCI Express x1 (Gen 3.x)
1
Sloty PCI Express x16 (Gen 4.x)
1
Vzhled
Typ skříně *
Tower
Počet 3,5" pozic
2
Barva *
Černá
Rok uvedení na trh
2024
Výkon
Tržní kategorie
Osvědčená produktivita
Čipset základní desky
Intel H670
Zvukový čip
Realtek ALC3867
Ochrana heslem
Yes
Ochrana heslem
BIOS, Při zapnutí, Uživatel
Trusted Platform Module (TPM)
Yes
Verze Trusted Platform Module (TPM)
2.0
Typ produktu *
PC
Software
Poskytovaný operační systém *
Windows 11 Pro
Předinstalovaný software
HP Audio Switch; Dokumentace HP; HP Setup Integrated OOBE Win10; HP Support Assistant; HP System Event Utility; McAfee LiveSafe™; Koupit Office (prodává se samostatně); HP JumpStarts; Bezplatná 90denní zkušební verze aplikace Xerox® DocuShare®
Charakteristiky specifické pro danou značku
HP JumpStart
Yes
HP Support Assistant (asistence)
Yes
HP Security tools (bezpečnostní nástroje)
Oko pro visací zámek; modul Trusted Platform Module (TPM) 2.0; integrovaný lankový zámek na příslušenství; tenký lankový zámek
HP GTIN (EAN/UPC)
198122320059
HP segment
Firemní
Příkon
Napájecí zdroj *
180 W
Vstupní napětí napájecího zdroje
100 - 240 V
Vstupní frekvence napájecího zdroje
50/60 Hz
Provozní podmínky
Provozní rozsah teplot (T-T)
0 - 40 °C
Doporučená provozní relativní vlhkost
10 - 90%
Udržitelnost
Dodržování předpisů v oblasti udržitelnosti
Yes
Udržitelné technologie a materiály
15% podíl recyklovaných plastů pocházejících od zákazníků; dostupné napájecí zdroje 80 Plus® Gold
Hmotnost a rozměry
Šířka *
155 mm
Hloubka *
303 mm
Výška *
337 mm
Hmotnost *
4,7 kg
Šířka balení
287 mm
Hloubka balení
400 mm
Výška balení
499 mm
Hmotnost včetně balení
8 kg
Obsah balení
Integrovaný displej *
No
Obsahuje myš
Yes
Včetně klávesnice
Yes
Země Distributor
Czech Republic 1 distributor(s)
United Kingdom 1 distributor(s)
Prohlášení o vyloučení odpovědnosti HP Pro 290 G9 Intel® Core™ i5 i5-13500 16 GB DDR4-SDRAM 512 GB SSD Windows 11 Pro Tower PC Černá:
Prohlášení o vyloučení odpovědnosti

[2] Vícejádrová technologie byla vyvinuta za účelem zvýšení výkonu určitých softwarových produktů. Výhody plynoucí z používání této technologie nejsou zaručené pro všechny zákazníky nebo softwarové aplikace. Výkon a taktovací frekvence se liší v závislosti na pracovním zatížení aplikací a konfiguracích hardwaru a softwaru. Číselné hodnoty u modelů, značek nebo názvů produktů Intel nemusí odpovídat výkonu.
[4] Aplikaci HP Drive Lock nepodporují disky NVMe.
[5] Jsou vyžadovány elektromagnetický zámek a kabel, které se prodávají samostatně.
[1] Je zapotřebí přístup k Internetu.
Zřeknutí se odpovědnosti pro technické specifikace
Některé funkce nejsou dostupné ve všech edicích nebo verzích systému Windows. Aby mohla být funkčnost systému Windows plně využita, systémy mohou vyžadovat instalaci vylepšeného nebo dodatečně zakoupeného hardwaru, ovladačů, softwaru nebo aktualizaci systému BIOS. Systém Windows se aktualizuje a spouští automaticky. Vyžaduje vysokorychlostní internet a účet Microsoft. Mohou být účtovány poplatky za internetové připojení a mohou existovat další požadavky pro aktualizace. Viz http://www.windows.com.
Tento systém má předinstalovaný software Windows 10 Pro a dodává se s licencí softwaru Windows 11 Pro a rezervací softwaru k obnovení systému. V jednu chvíli můžete používat pouze jednu verzi softwaru Windows. Pokud chcete přejít z jedné verze na druhou, je třeba odinstalovat jednu verzi a druhou nainstalovat. Před odinstalováním a instalací operačního systému je třeba zálohovat veškerá data (soubory, fotky apod.), aby nedošlo k jejich ztrátě.
Platforma Intel vPro® vyžaduje 64bitový systém Windows 10 Pro nebo vyšší, procesor s podporou technologie vPro, čipovou sadu s podporou technologie vPro, kabelovou síť LAN s podporou technologie vPro a/nebo síť Wi-Fi 6E WLAN a modul TPM 2.0. Některé funkce vyžadují pro svou činnost dodatečný software třetích stran. Funkce technologie vPro® Essentials a Enterprise se liší. Viz http://intel.com/vpro.
Vícejádrová technologie byla vyvinuta za účelem zvýšení výkonu určitých softwarových produktů. Výhody plynoucí z používání této technologie nejsou zaručené pro všechny zákazníky nebo softwarové aplikace. Výkon a taktovací frekvence se liší v závislosti na pracovním zatížení aplikací a konfiguracích hardwaru i softwaru. Číslování, značky a názvy produktů Intel nemusí odpovídat výkonu.
Technologie Intel® Turbo Boost vyžaduje počítač s procesorem podporujícím funkci Intel Turbo Boost. Výkon funkce Intel Turbo Boost se liší v závislosti na hardwaru, softwaru a celkové konfiguraci systému. Více informací naleznete na adrese www.intel.com/technology/turboboost.
Vícejádrová technologie byla vyvinuta za účelem zvýšení výkonu určitých softwarových produktů. Výhody plynoucí z používání této technologie nejsou zaručené pro všechny zákazníky nebo softwarové aplikace. Výkon a taktovací frekvence se liší v závislosti na pracovním zatížení aplikací a na konfiguraci hardwaru a softwaru. Číselné hodnoty u modelů, značek nebo názvů produktů Intel nemusí odpovídat výkonu.
Výkon funkce Intel® Turbo Boost se liší v závislosti na hardwaru, softwaru a celkové konfiguraci systému. Více informací naleznete na stránce http://www.intel.com/technology/turboboost/.
Optické jednotky jsou volitelné nebo doplňkové příslušenství. Duplikování materiálů chráněných autorským právem je přísně zakázáno. Skutečná rychlost se může lišit. Kompatibilita dvouvrstvých médií se může u některých přehrávačů disků DVD a jednotek DVD-ROM podstatně lišit.
Karta se prodává samostatně.
4 sériové porty: volitelné přes slot PCIe a k dispozici pouze v určitých oblastech.
Když disponuje dodaný počítač neinterním grafickým procesorem, porty HDMI/VGA jsou zakryté.
Vyžaduje předplatné aplikace McAfee LiveSafe™.
Stačí se zaregistrovat a můžete začít používat funkci Xerox® DocuShare® Go. Žádné kreditní karty. Žádné závazky. Data budou k dispozici pouze v případě, že předplatné využijete před koncem bezplatné 90denní zkušební doby. Podrobnosti naleznete na adrese www.xerox.com/docusharego.
Podpora bezpečnostního lankového zámku (prodává se samostatně).
Funkce TPM bude podporována na zařízeních se systémem FreeDOS. Ve výchozím nastavení nabídky systému BIOS bude povolená, pokud zařízení disponuje modulem dTPM, a zakázaná v případě, že zařízení disponuje modulem fTPM.
Fyzický lankový zámek pro lepší uspořádání kabelů.
Některé napájecí zdroje nejsou k dispozici ve všech oblastech.
Vychází z registrace US EPEAT® podle normy IEEE 1680.1-2018 EPEAT®. Stav EPEAT® se v jednotlivých zemích liší. Další informace naleznete na adrese www.epeat.net.
Podíl recyklovaných plastů vychází z definice uvedené v normě IEEE 1680.1-2018.
K dispozici pouze u vybraných skladových položek.
NVIDIA® Quadro® T400 je dostupná pouze pro vybrané modely.