location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteBook 840 14 G11 Intel Core Ultra 7 155H Laptop 35,6 cm (14") WUXGA 32 GB DDR5-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Stříbrná

Značka:
Obvykle ochranná známka výrobce, pod kterou zákazníci firmu znají. Jeden výrobce může vyrábět zboží pod různými značkami. Někteří výrobci licencují své značky dalším firmám.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EliteBook
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
800
HP segment:
HP segment
Firemní
Název produktu:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
840 14 G11
Kód produktu:
Unikátní identifikátor produktu, který mu přiřadil jeho výrobce. Více kódů produktu může být přiřazeno k jednomu mateřskému kódu v případě, že jsou jejich specifikace identické. Tím se odstraní nesprávné kódy nebo nepodstatné logistické informace.
9G139ET show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0198415399892 show
Kategorie:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Kvalita datového listu: vytvořen/standardizován Icecatem
Kvalita produktových listů může mít několik úrovní:
načtena jen logistická data: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
vytvořen/standardizován Icecatem: the data-sheet is created or standardized by an Icecat editor.
Počet zhlédnutí produktu: 553
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Poslední aktualizace:: 06 Sep 2024 02:26:29
Datum poslední změny produktového listu v katalogu Icecatu
CE Marking (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP EliteBook 840 14 G11 Intel Core Ultra 7 155H Laptop 35,6 cm (14") WUXGA 32 GB DDR5-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Stříbrná
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Core™ Ultra 7 155H (max. 4,8 GHz s technologií Intel® Turbo Boost, 24 MB mezipaměti L3, 16 jader, 22 vláken)
  • - Windows 11 Pro
  • - 35,6cm (14") displej WUXGA
  • - Grafika Intel® Arc™
  • - 32 GB memory; 1 TB SSD storage
Záruka: 1letá (1/1/0) omezená záruka zahrnuje 1letou záruku na díly a práci. Bez oprav u zákazníka. Smluvní podmínky se mohou v jednotlivých zemích lišit. Záruka podléhá určitým omezením a výjimkám.
Long product name HP EliteBook 840 14 G11 Intel Core Ultra 7 155H Laptop 35,6 cm (14") WUXGA 32 GB DDR5-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Stříbrná :
The short editorial description of HP EliteBook 840 14 G11 Intel Core Ultra 7 155H Laptop 35,6 cm (14") WUXGA 32 GB DDR5-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Stříbrná

14″ notebook HP EliteBook 840 G11, 14", Windows 11 Pro, Intel® Core™ Ultra 7, 32GB RAM, 1TB SSD, WUXGA
Více>>>
HP EliteBook 840 14 G11 Intel Core Ultra 7 155H Laptop 35,6 cm (14") WUXGA 32 GB DDR5-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Stříbrná:
The official marketing text of HP EliteBook 840 14 G11 Intel Core Ultra 7 155H Laptop 35,6 cm (14") WUXGA 32 GB DDR5-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Stříbrná as supplied by the manufacturer

Firemní notebook, který je všechno, jen ne obyčejný
Vybavte vysoce produktivní týmy počítačem s podporou umělé inteligence, který poskytuje výkon nejnovějšího procesoru Intel® Core™[2], NPU[3], HP Wolf Security a intuitivní nástroje pro spolupráci potřebné pro práci v kanceláři nebo v hybridním prostředí. HP EliteBook 840 efektivně splňuje různorodé požadavky týmů po celém světě.

Short summary description HP EliteBook 840 14 G11 Intel Core Ultra 7 155H Laptop 35,6 cm (14") WUXGA 32 GB DDR5-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Stříbrná:
This short summary of the HP EliteBook 840 14 G11 Intel Core Ultra 7 155H Laptop 35,6 cm (14") WUXGA 32 GB DDR5-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Stříbrná data-sheet is auto-generated and uses the product title and the first six key specs.

HP EliteBook 840 14 G11, Intel Core Ultra 7, 3,8 GHz, 35,6 cm (14"), 1920 x 1200 px, 32 GB, 1 TB

Long summary description HP EliteBook 840 14 G11 Intel Core Ultra 7 155H Laptop 35,6 cm (14") WUXGA 32 GB DDR5-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Stříbrná:
This is an auto-generated long summary of HP EliteBook 840 14 G11 Intel Core Ultra 7 155H Laptop 35,6 cm (14") WUXGA 32 GB DDR5-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Stříbrná based on the first three specs of the first five spec groups.

HP EliteBook 840 14 G11. Typ produktu: Laptop, Formát: Plastový obal. Typ procesoru: Intel Core Ultra 7, Model procesoru: 155H, Takt procesoru: 3,8 GHz. Úhlopříčka displeje: 35,6 cm (14"), Typ HD rozlišení: WUXGA, Rozlišení displeje: 1920 x 1200 px. Vnitřní paměť: 32 GB, Typ vnitřní paměti: DDR5-SDRAM. Celková kapacita úložiště: 1 TB, Ukládací médium: SSD. Generace mobilní sítě: 5G. Poskytovaný operační systém: Windows 11 Pro. Barva: Stříbrná

Dlouhodobá produktivita

Podpořte hybridní pracovníky vylepšenými konferenčními funkcemi a výkonem řízeným umělou inteligencí.

5MP infračervená kamera

Spojte se s lidmi osobnějším způsobem díky konferenčním funkcím integrovaným do počítače HP EliteBook 840.

Ochrana pomocí nástroje HP Wolf Security

HP Wolf Security pro firmy zajišťuje odolnou hardwarovou ochranu, která je neustále aktivní.[7]

Přispějte k lepší budoucnosti

Rámeček obsahuje alespoň 75 % recyklovaného plastu od spotřebitelů.[8]

Windows 11

Díky systému Windows 11 a technologii HP pro spolupráci a připojení můžete pracovat odkudkoli, aniž byste omezovali výkon nebo zabezpečení.

Výkonný procesor Intel®

Zrychlete náročné firemní aplikace díky procesoru Intel® Core™ nejnovější generace. [2]

Rychlá a efektivní bezdrátová síť LAN

Přenosnost počítače a spolehlivost rychlého připojení určuje, kde můžete pracovat. Využívejte rychlé a spolehlivé připojení v prostředí s vysokou četností bezdrátových sítí díky gigabitové přenosové rychlosti Wi-Fi 6E. [1]

Automatické obnovení po útocích na firmware

Útoky na firmware mohou zcela ochromit počítač. Chraňte počítač díky samoopravnému systému BIOS od společnosti HP – nástroj HP Sure Start Gen7 automaticky obnoví systém BIOS po útoku malwaru, rootkitů nebo poškození.

Využijte možnosti rychlého čištění díky chytré technologii

Věnujte pacientům maximum času díky aplikaci HP Easy Clean, která dokáže zakázat využití dotykové obrazovky, klávesnice a clickpadu, takže můžete čistit systém i v zapnutém stavu. [5]

Spolehlivé procházení

Chraňte počítač před webovými stránkami, soubory Microsoft Office jen pro čtení a přílohami PDF s malwarem, ransomwarem nebo viry díky hardwarovému zabezpečení funkce HP Sure Click. [4]

Vaše otisky prstů jsou vaše heslo

Zapomeňte na uživatelská jména a hesla. Stačí se přihlásit k systému Windows a webovým stránkám pomocí volitelné čtečky otisků prstů.

Snadná správa baterie

Intuitivní ovládací panel HP Power Manager umožňuje správu a monitorování výkonu i stavu baterie a přizpůsobení možností nabíjení. [6]

Vzhled
Typ produktu *
Laptop
Barva *
Stříbrná
Formát *
Plastový obal
Tržní kategorie
Prémiový
Originální značka
HP
Obrazovka
Úhlopříčka displeje *
35,6 cm (14")
Rozlišení displeje *
1920 x 1200 px
Dotyková obrazovka *
No
Typ HD rozlišení
WUXGA
Typ panelu
IPS
Nativní poměr stran
16:10
Antireflexní obrazovka
Yes
Jas displeje
400 cd/m²
Úhlopříčka obrazovky (v metrických jednotkách)
35,6 cm
Barevný prostor
sRGB
Barevný gamut
100%
Procesor
Výrobce procesoru *
Intel
Typ procesoru *
Intel Core Ultra 7
Generace procesoru
Intel Core Ultra (Series 1)
Model procesoru *
155H
Počet jader procesoru
16
Počet vláken procesoru
22
Takt procesoru při přetaktování
4,8 GHz
Takt procesoru *
3,8 GHz
Vyrovnávací paměť procesoru
24 MB
Typ paměti cache procesoru
L3
Paměť
Vnitřní paměť *
32 GB
Typ vnitřní paměti
DDR5-SDRAM
Frekvence paměti
5600 MHz
Rozvržení paměti
2 x 16 GB
Paměťové sloty
2x SO-DIMM
Maximální vnitřní paměť *
64 GB
Úložná média
Celková kapacita úložiště *
1 TB
Ukládací médium *
SSD
Celková kapacita SSD
1 TB
Počet instalovaných SSD
1
Kapacita disku SSD
1 TB
Rozhraní pro disky SSD
PCI Express
NVMe
Yes
Typ optické jednotky *
No
Grafika
Diskrétní model grafického adaptéru *
Není dostupný
Integrovaný grafický adaptér *
Yes
Diskrétní grafický adaptér *
No
Model grafického adaptéru na kartě *
Intel Arc Graphics
Zvuk
Vestavěné reproduktory
Yes
Počet zabudovaných reproduktorů
2
Zabudovaný mikrofon
Yes
Počet mikrofonů
2
Fotoaparát
Přední kamera
Yes
Rozlišení přední kamery
5 MP
Infračervená kamera
Yes
Počítačová síť
Generace mobilní sítě
5G
Wi-Fi standard *
Wi-Fi 6E (802.11ax)
Počítačová síť
Standardy Wi-Fi
Wi-Fi 6E (802.11ax)
Mobilní síťové připojení *
Yes
Typ antény
2x2
Model řadiče WLAN
Intel Wi-Fi 6E AX211
Výrobce ovladače WLAN
Intel
Bluetooth
Yes
Verze Bluetooth
5.3
Možnosti připojení
Počet portů USB 3.2 (3.1 1. generace) Typ A *
2
Počet HDMI portů *
1
Verze HDMI
2.1
Počet portů Thunderbolt 4
2
Kombinovaný port sluchátek/mikrofonu
Yes
Alternativní režim portu USB typu C na DisplayPort
Yes
USB Power Delivery
Yes
Výkon
Teplotní senzor
Yes
Hallův senzor
Yes
Klávesnice
Speciální vlastnosti klávesnice
Odolná proti polití
Polohovací zařízení
Clickpad
Numerické klávesy *
No
Podsvícení klávesnice
Yes
Voděodolná klávesnice
Yes
Model vstupního zařízení
Klávesnice HP Premium
Software
Poskytovaný operační systém *
Windows 11 Pro
Charakteristiky specifické pro danou značku
HP segment
Firemní
HP GTIN (EAN/UPC)
198415399892
Baterie
Typ baterie
Lithium-polymerová (LiPo)
Počet článků baterie
3
Kapacita baterie *
56 Wh
Rychlé nabíjení
Yes
Rychlá doba nabíjení (50 %)
30 min
Příkon
Výkon adaptéru
65 W
Bezpečnost
Slot pro zámek
Yes
Čtečka otisků prstů
Yes
Ochrana heslem
Yes
Osvědčení
Certifikáty shody
CCC, GS mark
Udržitelnost
Dodržování předpisů v oblasti udržitelnosti
Yes
Osvědčení o udržitelnosti
ENERGY STAR, TCO
Udržitelné technologie a materiály
Nízký obsah halogenů
Hmotnost a rozměry
Šířka
315,6 mm
Hloubka
224,3 mm
Výška (čelní)
1,16 cm
Výška (zadní)
1,61 cm
Hmotnost *
1,41 kg
Údaje o balení
Šířka balení
69 mm
Hloubka balení
449 mm
Výška balení
305 mm
Další charakteristiky
Barevný snímač
Yes
Země Distributor
Czech Republic 1 distributor(s)
United Kingdom 1 distributor(s)
Prohlášení o vyloučení odpovědnosti HP EliteBook 840 14 G11 Intel Core Ultra 7 155H Laptop 35,6 cm (14") WUXGA 32 GB DDR5-SDRAM 1 TB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Stříbrná:
Prohlášení o vyloučení odpovědnosti

[2] Vícejádrová technologie byla vyvinuta za účelem zvýšení výkonu určitých softwarových produktů. Výhody plynoucí z používání této technologie nejsou zaručené pro všechny zákazníky nebo softwarové aplikace. Výkon a taktovací frekvence se liší v závislosti na pracovním zatížení aplikací a konfiguracích hardwaru a softwaru. Číselné hodnoty u modelů, značek nebo názvů produktů Intel nemusí odpovídat výkonu.
[3] Funkce a software, které vyžadují NPU, mohou vyžadovat zakoupení, předplatné nebo povolení softwaru poskytovatelem softwaru nebo platformy a software třetí strany může mít specifické požadavky na konfiguraci nebo kompatibilitu. Výkon se liší podle způsobu použití, konfigurace a dalších faktorů.
[7] HP Wolf Security pro firmy vyžaduje Windows 10 nebo 11 Pro a vyšší, zahrnuje různé bezpečnostní funkce HP a je k dispozici na počítačích HP Pro, Elite, pracovních stanicích a maloobchodních prodejních systémech. Příslušné bezpečnostní funkce jsou k dispozici v podrobnostech produktu.
[8] Podíl recyklovaných plastů vychází z definice uvedené v normě IEEE 1680.1-2018.
[1] Wi-Fi 6E vyžaduje pro práci v 6GHz pásmu směrovač Wi-Fi 6E, který se prodává samostatně. Dostupnost veřejných bezdrátových přístupových bodů je omezená. Rozhraní Wi-Fi 6E je zpětně kompatibilní s předchozími specifikacemi 802.11. K dispozici v zemích, kde je podporováno rozhraní Wi-Fi 6E. Podpora gigabitové přenosové rychlosti Wi-Fi® je dosažitelná pomocí standardu Wi-Fi 6E (802.11ax) při přenosu souborů mezi dvěma zařízeními připojenými ke stejnému směrovači. Vyžaduje bezdrátový směrovač, který se prodává samostatně a podporuje 160MHz kanály.
[4] HP Sure Click podporuje prohlížeče Microsoft Internet Explorer a Chromium™. Mezi podporované přílohy patří Microsoft Office (Word, Excel, PowerPoint) a soubory PDF v režimu jen pro čtení, pokud je nainstalovaná sada Microsoft Office nebo Adobe Acrobat.
[5] HP Easy Clean vyžaduje systém Windows 10 RS3 a zakáže pouze klávesnici, dotykovou obrazovku a clickpad. Porty zůstanou povolené. Pokyny k čištění jsou k dispozici v uživatelské příručce.
[6] Vyžaduje myHP a Windows.
Zřeknutí se odpovědnosti pro technické specifikace
Vícejádrová technologie byla vyvinuta za účelem zvýšení výkonu určitých softwarových produktů. Výhody plynoucí z používání této technologie nejsou zaručené pro všechny zákazníky nebo softwarové aplikace. Výkon a taktovací frekvence se liší v závislosti na pracovním zatížení aplikací a konfiguracích hardwaru a softwaru. Číselné hodnoty u modelů, značek nebo názvů produktů Intel nemusí odpovídat výkonu.
Rychlost procesoru představuje režim maximálního výkonu; v režimu optimálního využití baterie procesory poběží na nižší výkon.
Výkon technologie Intel® Turbo Boost se liší v závislosti na hardwaru, softwaru a celkové konfiguraci systému. Další informace naleznete na stránce www.intel.com/technology/turboboost.
Vzhledem k nestandardnímu charakteru některých paměťových modulů jiných výrobců doporučujeme použít značkové moduly HP k zajištění kompatibility. Pokud zkombinujete paměti s různými rychlostmi, systém poběží na nižší paměťovou rychlost.
Vícejádrová technologie byla vyvinuta za účelem zvýšení výkonu určitých softwarových produktů. Výhody plynoucí z používání této technologie nejsou zaručené pro všechny zákazníky nebo softwarové aplikace. Výkon a taktovací frekvence se liší v závislosti na pracovním zatížení aplikací a konfiguracích hardwaru i softwaru. Číslování, značky a názvy produktů Intel nemusí odpovídat výkonu.
Výkon technologie Intel® Turbo Boost se liší v závislosti na hardwaru, softwaru a celkové konfiguraci systému. Více informací naleznete na stránce http://www.intel.com/technology/turboboost/.
Pomocí bezdrátové technologie Miracast může počítač promítat projekci na televizory a projektory nebo ji streamovat.
Modul WWAN je volitelné příslušenství, které vyžaduje tovární konfiguraci a samostatnou smlouvu o poskytování služeb. Informujte se u poskytovatele služeb o pokrytí a dostupnosti ve své oblasti. Rychlost připojení bude záviset na umístění, prostředí, podmínkách sítě a dalších faktorech. Standard 4G LTE není k dispozici u všech produktů ani ve všech oblastech.
Modul 5G je volitelné příslušenství, které vyžaduje konfiguraci ve výrobě. Modul navržený pro sítě 5G NR NSA (není k dispozici samostatně) u operátorů, kteří podporují Evolved-Universal Terrestrial Radio Access New Radio Dual Connectivity (ENDC) s oběma 100MHz šířkami pásma 5G NR a LTE pomocí technologie 256QAM 4x4 podle standardu 3GPP. Modul vyžaduje aktivaci a samostatné zakoupení služby. Informace o pokrytí a dostupnosti v příslušné oblasti jsou k dispozici u poskytovatele služeb. Rychlost datového připojení, odesílání a stahování závisí na síti, umístění, prostředí, stavu sítě a dalších faktorech. Zpětná kompatibilita s technologiemi 4G LTE a 3G HSPA. Modul 5G bude k dispozici na vybraných platformách a ve vybraných zemích, kde ho bude operátor podporovat.
Rozhraní USB s rychlostí 20 Gbit/s není k dispozici s portem Thunderbolt™ 4.
Slot SIM není bez konfigurace sítě WWAN přístupný pro uživatele.
Podsvícená klávesnice je volitelné příslušenství.
Prodává se samostatně nebo jako volitelné příslušenství.
Sledování obsahu v rozlišení WUXGA vyžaduje obsah s rozlišením WUXGA.
Rozlišení závisí na parametrech monitoru a nastavení jeho rozlišení a hloubky barev.
Integrovaný filtr ochrany soukromí HP Sure View Reflect je volitelné příslušenství, které je třeba přidat do konfigurace při zakoupení a lze jej využívat v orientaci na šířku.
Skutečný jas bude na dotykové obrazovce nebo displeji Sure View nižší.
Všechny specifikace představují typické parametry získané od výrobců komponent HP; skutečný výkon zařízení se může lišit, může být vyšší nebo nižší.
Aplikace HP Services Scan je předinstalována nebo poskytována prostřednictvím služby Windows Update a kontroluje oprávnění k poskytování služeb na každém hardwarovém zařízení a automaticky stahuje agenta HP Insights. Tuto funkci můžete vypnout podle pokynů na stránce http://www.hpdaas.com/requirements. Agent HP Insights představuje telemetrickou a analytickou platformu, která zajišťuje kritická data týkající se zařízení a aplikací. Nástroj se neprodává jako samostatná služba. Vybraná řešení HP Workforce vyžadují agenta HP Insights pro systém Windows, Mac a Android, který je k dispozici ke stažení na stránce https://admin.hp.com/software. Úplné systémové požadavky a služby, které vyžadují agenta, najdete na stránce https://admin.hp.com/requirements. Agent shromažďuje telemetrické a analytické údaje o zařízeních a aplikacích, které jsou integrovány do platformy Workforce Experience. Nástroj se neprodává jako samostatná služba. Je vyžadován přístup k internetu a připojení k platformě Workforce Experience. Společnost HP dodržuje přísná nařízení o ochraně osobních údajů GDPR a platforma je certifikována podle norem ISO27001, ISO27701, ISO27017 a SOC2 Type2 pro zabezpečení informací. Není k dispozici v Číně.
HP Support Assistant vyžaduje systém Windows a přístup k internetu.
HP Cloud Recovery je k dispozici na stolních počítačích a noteboocích Z by HP, HP Elite a Pro s procesory Intel® nebo AMD a vyžaduje otevřené kabelové síťové připojení. Poznámka: Pokud chcete zamezit ztrátě dat, je třeba před použitím zálohovat důležité soubory, data, fotky, videa atd. Podrobnosti jsou k dispozici na adrese https://support.hp.com/us-en/document/c05115630.
HP Manageability Integration Kit je ke stažení na adrese http://www.hp.com/go/clientmanagement.
HP Patch Assistant je k dispozici na vybraných počítačích HP s nástrojem HP Manageability Kit, které jsou spravovány přes Microsoft System Center Configuration Manager. HP Manageability Integration Kit lze stáhnout na adrese http://www8.hp.com/us/en/ads/clientmanagement/overview.html.
HP Sure Admin vyžaduje platformu HP G8 nebo novější, systém Windows 10 nebo vyšší, HP BIOS, HP Manageability Kit nebo KMS Service z adresy http://www.hp.com/go/clientmanagement a aplikaci pro chytré telefony HP Sure Admin Local Access Authenticator z obchodů Google Play nebo Apple Store.
HP Sure Click vyžaduje Windows 10 a vyšší. Podrobnosti jsou k dispozici na adrese https://bit.ly/2PrLT6A_SureClick.
HP Sure Recover je k dispozici na vybraných počítačích HP a vyžaduje systém Windows 10 nebo 11 a otevřené síťové připojení. Pokud chcete zamezit ztrátě dat, je třeba před použitím aplikace HP Sure Recover zálohovat důležité soubory, data, fotky, videa atd.
HP Sure Run Gen5 je k dispozici na vybraných počítačích HP a vyžaduje systém Windows 10 nebo novější.
HP Sure Sense vyžaduje systém Windows 10 nebo vyšší. Informace o dostupnosti naleznete ve specifikacích produktu. Počítače s rozhraním WWAN, které se zasílají do Číny, mají k dispozici nástroj HP Sure Sense pouze v rámci stahovatelného softwaru Softpaq.
Počítač se zabezpečeným jádrem vyžaduje procesor Intel® vPro®, AMD Ryzen™ Pro nebo Qualcomm® s platformou SD850 nebo vyšší a dále 8 GB nebo více systémové paměti. Zabezpečené jádro počítače je aktivováno z výroby.
Modul firmwaru Absolute je při dodání vypnutý a lze ho aktivovat pouze zakoupením předplatného licence a plnou aktivací softwarového agenta. Předplatná licence je možné zakoupit na dobu až několika let. Služba má určitá omezení, dostupnost mimo USA si ověřte u společnosti Absolute. Je nutné dodržet příslušné podmínky. Podrobnosti jsou k dispozici na adrese https://www.absolute.com/about/legal/agreements/absolute/
Funkce nástroje HP BIOSphere Gen6 se mohou lišit v závislosti na platformě a konfiguraci.
HP Secure Erase vyhovuje metodám stanoveným ve speciální publikaci pro čištění médií 800-88r Národního ústavu pro normy a technologii. HP Secure Erase nepodporuje platformy s pamětí Intel® Optane™.
HP Fingerprint Sensor je volitelné příslušenství, které vyžaduje konfiguraci při zakoupení.
Funkce a software, které vyžadují NPU, mohou vyžadovat zakoupení softwaru, předplatné nebo povolení od poskytovatele softwaru nebo platformy, a software třetích stran může mít specifické požadavky na konfiguraci nebo kompatibilitu. Výkon se liší podle způsobu použití, konfigurace a dalších faktorů.
Dobije baterii na 50 % kapacity za 30 minut, když je systém vypnutý nebo v pohotovostním režimu a při použití napájecího adaptéru dodaného s notebookem. Baterie s kapacitou 56 Wh nebo menší vyžaduje napájecí adaptér o výkonu minimálně 65 W. Baterie s kapacitou větší než 56 Wh a menší než 83 Wh vyžaduje napájecí adaptér o výkonu minimálně 100 W. Baterie s kapacitou větší než 83 Wh a menší než 100 Wh vyžaduje napájecí adaptér o výkonu minimálně 120 W. Jakmile je baterie nabita na 90 % kapacity, rychlost nabíjení se vrátí do normálu. Doba nabíjení se může lišit o +/-10 % vzhledem k odchylkám mezi systémy.
U nových baterií se skutečná provozní doba (Wh) může od uvedené kapacity lišit a kapacita plného nabití se může lišit až o 10 %, což je typické pro lithium-iontové baterie. Kapacita baterie vlivem dlouhodobého používání přirozeně klesá v závislosti na několika faktorech, jako jsou konfigurace řízení stavu baterie, doba skladování, teplota, prostředí, využívané aplikace, funkce, konfigurace systému a nastavení napájení.
Dostupnost se v jednotlivých zemích může lišit.
Vychází z registrace US EPEAT® podle normy IEEE 1680.1-2018 EPEAT®. Stav se liší podle země. Další informace naleznete na stránce www.epeat.net.
Externí napájecí zdroje, napájecí kabely, ostatní kabely a periferie nemají nízký obsah halogenů. Servisní díly obdržené po zakoupení nemusí mít nízký obsah halogenů.
Grafika Intel® vyžaduje konfiguraci systému s procesorem Intel® Core™ Ultra 5 nebo Ultra 7 a dvoukanálovou pamětí. Jednokanálová paměť bude fungovat pouze jako grafika Intel® ARC.
HP Tamper Lock vyžaduje povolení zákazníkem nebo správcem.
Zámek se prodává samostatně.
Sítě LPWAN (označované také jako mobilní nízkorychlostní připojení) podporují službu HP Protect & Trace se službou Wolf Connect po dobu trvání předplatného, ale nepodporují využívání mobilního širokopásmového připojení.
Vyžaduje systém Windows 11 a NPU. Datum dodání a dostupnost funkcí se liší podle příslušného trhu a zařízení. Přihlášení vyžaduje účet Microsoft. Tam, kde Microsoft v systému Windows není k dispozici, klávesa Copilot povede k vyhledávači Bing. Viz http://aka.ms/WindowsAIFeatures.
Výdrž baterie MM18 při používání se systémem Windows se liší v závislosti na různých faktorech, včetně konkrétního modelu, konfigurace, spuštěných aplikací, funkcí, míry využití, bezdrátového připojení a nastavení řízení spotřeby. Maximální kapacita baterie vlivem dlouhodobého používání přirozeně klesá. Podrobnosti naleznete na stránce www.bapco.com.
HP Smart Support vyžaduje instalaci agenta HP. Další informace o aktivaci nebo stažení řešení HP Smart Support jsou k dispozici na stránce http://www.hp.com/smart-support. Služba HP Services Scan je poskytována prostřednictvím služby Windows Update. Ověří oprávnění každého hardwarového zařízení, rozhodne, zda byla zakoupena služba agenta HP, a automaticky stáhne příslušný software. Agent HP představuje telemetrickou a analytickou platformu, která zajišťuje kritická data týkající se zařízení a aplikací. Nástroj se neprodává jako samostatná služba. Společnost HP splňuje přísná nařízení GDPR o ochraně soukromí a disponuje certifikacemi ISO 27001, ISO 27701, ISO 27017 a SOC2 Type2 pro zabezpečení informací. Je zapotřebí přístup k internetu. Kompletní systémové požadavky nebo informace o vypnutí této funkce jsou k dispozici na stránce http://www.hpdaas.com/requirements.