location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Z2 G9 Intel® Core™ i7 i7-14700 32 GB DDR5-SDRAM 1 TB SSD NVIDIA Quadro T1000 Windows 11 Pro SFF Pracovní stanice Černá

Značka:
Obvykle ochranná známka výrobce, pod kterou zákazníci firmu znají. Jeden výrobce může vyrábět zboží pod různými značkami. Někteří výrobci licencují své značky dalším firmám.
HP Check ‘HP’ global rank
Název produktu:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z2 G9
Kód produktu:
Unikátní identifikátor produktu, který mu přiřadil jeho výrobce. Více kódů produktu může být přiřazeno k jednomu mateřskému kódu v případě, že jsou jejich specifikace identické. Tím se odstraní nesprávné kódy nebo nepodstatné logistické informace.
996M6ET show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0198122813711 show
Kategorie:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PC/pracovní stanice Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Kvalita datového listu: vytvořen/standardizován Icecatem
Kvalita produktových listů může mít několik úrovní:
načtena jen logistická data: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
vytvořen/standardizován Icecatem: the data-sheet is created or standardized by an Icecat editor.
Počet zhlédnutí produktu: 4707
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Poslední aktualizace:: 27 Sep 2024 00:50:09
Datum poslední změny produktového listu v katalogu Icecatu
Product Brochure/Datasheet (1.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Z2 G9 Intel® Core™ i7 i7-14700 32 GB DDR5-SDRAM 1 TB SSD NVIDIA Quadro T1000 Windows 11 Pro SFF Pracovní stanice Černá
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Core™ i7-14700 (max. 5,4 GHz s technologií Intel® Turbo Boost, 33 MB mezipaměti L3, 20 jader, 28 vláken)
  • - Windows 11 Pro
  • - NVIDIA® T1000 (8 GB vyhrazené paměti GDDR6)
  • - 32 GB memory; 1 TB SSD storage
Záruka: 3letá (3/3/3) omezená záruka zahrnuje 3letou záruku na díly, práci a opravy u zákazníka. Podmínky záruky se mohou v jednotlivých zemích lišit. Záruka podléhá určitým omezením a výjimkám.
Long product name HP Z2 G9 Intel® Core™ i7 i7-14700 32 GB DDR5-SDRAM 1 TB SSD NVIDIA Quadro T1000 Windows 11 Pro SFF Pracovní stanice Černá :
The short editorial description of HP Z2 G9 Intel® Core™ i7 i7-14700 32 GB DDR5-SDRAM 1 TB SSD NVIDIA Quadro T1000 Windows 11 Pro SFF Pracovní stanice Černá

Pracovní stanice HP Z2 SFF G9, Windows 11 Pro, Intel® Core™ i7, 32GB RAM, 1TB SSD, T1000
Více>>>
HP Z2 G9 Intel® Core™ i7 i7-14700 32 GB DDR5-SDRAM 1 TB SSD NVIDIA Quadro T1000 Windows 11 Pro SFF Pracovní stanice Černá:
The official marketing text of HP Z2 G9 Intel® Core™ i7 i7-14700 32 GB DDR5-SDRAM 1 TB SSD NVIDIA Quadro T1000 Windows 11 Pro SFF Pracovní stanice Černá as supplied by the manufacturer

Plnohodnotný výkon stolního počítače Z při poloviční velikosti
Získejte plnohodnotný výkon stolního počítače za zlomek jeho velikosti. Počítač Z2 SFF byl přepracován tak, aby se do něj vešla grafika plné výšky i šířky a aby nabízel prostor pro další rozšíření. Poskytuje tak vysoký výkon pro současné i budoucí využití při zpracování náročných pracovních postupů, od 3D návrhů až po sledování paprsků v reálném čase.

Short summary description HP Z2 G9 Intel® Core™ i7 i7-14700 32 GB DDR5-SDRAM 1 TB SSD NVIDIA Quadro T1000 Windows 11 Pro SFF Pracovní stanice Černá:
This short summary of the HP Z2 G9 Intel® Core™ i7 i7-14700 32 GB DDR5-SDRAM 1 TB SSD NVIDIA Quadro T1000 Windows 11 Pro SFF Pracovní stanice Černá data-sheet is auto-generated and uses the product title and the first six key specs.

HP Z2 G9, Intel® Core™ i7, i7-14700, 32 GB, DDR5-SDRAM, 1 TB, Windows 11 Pro

Long summary description HP Z2 G9 Intel® Core™ i7 i7-14700 32 GB DDR5-SDRAM 1 TB SSD NVIDIA Quadro T1000 Windows 11 Pro SFF Pracovní stanice Černá:
This is an auto-generated long summary of HP Z2 G9 Intel® Core™ i7 i7-14700 32 GB DDR5-SDRAM 1 TB SSD NVIDIA Quadro T1000 Windows 11 Pro SFF Pracovní stanice Černá based on the first three specs of the first five spec groups.

HP Z2 G9. Typ procesoru: Intel® Core™ i7, Model procesoru: i7-14700. Vnitřní paměť: 32 GB, Typ vnitřní paměti: DDR5-SDRAM, Frekvence paměti: 4800 MHz. Celková kapacita úložiště: 1 TB, Ukládací médium: SSD. Model grafického adaptéru na kartě: Intel UHD Graphics 770, Diskrétní model grafického adaptéru: NVIDIA Quadro T1000. Poskytovaný operační systém: Windows 11 Pro. Napájecí zdroj: 450 W. Typ skříně: SFF. Typ produktu: Pracovní stanice. Hmotnost: 5,9 kg. Barva: Černá

Výkonná grafika plné výšky i délky

Na počítači Z SFF s grafikou FHFL Pro a procesory Intel® Core™ můžete vytvářet návrhy, realizovat simulace a využívat sledování paprsků v reálném čase.

Konfigurace podle aktuálních potřeb. Rozšíření podle budoucích potřeb.

Zrychlete stávající pracovní postupy díky variantám procesoru, grafiky, paměti, úložiště a vstupních/výstupních portů.

Certifikace ISV

Spolehněte se při práci na počítač s certifikacemi předních aplikací, které zaručují špičkový výkon.[3]

Windows 11

Díky systému Windows 11 a technologii HP pro spolupráci a připojení můžete pracovat odkudkoli, aniž byste omezovali výkon nebo zabezpečení.

Procesor Intel® Core™ i7

S procesorem Intel® Core™ i7 můžete současně využívat několik výpočetně náročných programů bez kompromisů ve výkonu. [4]

Zabezpečení na prvním místě

Počítač HP Wolf Pro Security Edition poskytuje předkonfigurovanou ochranu na podnikové úrovni pro malé a střední firmy.

Grafická karta

Vytvářejte 3D modely s technologií NVIDIA® T1000.

Minimalistický a funkční design

Senzační nový design zahrnuje přední a zadní okraje, které umožňují snadné přemísťování systému z místa na místo.

Přístup bez nářadí

Rozšiřujte možnosti práce. Rozšiřujte možnosti počítače. Posuvný kryt umožňuje snadný přístup k vnitřním komponentům bez nářadí a přizpůsobení počítače Z podle vašich představ.

Tepelná regulace

Inovativní design zajišťuje chlazení hardwarových komponentů a tichý chod počítače bez ohledu na zátěž. Navíc se můžete spolehnout, že systém zvládne nepřetržitý provoz i při maximálním zatížení.

Vlastní režimy výkonu

Vypořádejte se s nejnáročnějšími pracovními úkoly díky třem vlastním přednastaveným režimům, které optimalizují výkon poskytovaný systémem BIOS – vysoký výkon, výkon a tichý režim.

Ničím neomezený výkon

Špičkové chlazení počítače Z udržuje procesor i grafickou kartu v požadovaných teplotách, aby mohly pracovat na maximální výkon po delší dobu.

Úspora místa

Ideální společník pro pracoviště s omezeným prostorem, která kladou důraz na výkon a spolehlivost na úrovni pracovních stanic.

Udržitelnost

Tento produkt obsahuje 60 % materiálu z recyklovaných plastů, využívá napájení s 90% účinností a splňuje metodické normy pro bezpečnější chemické látky GreenScreen®. [5]

Prachový filtr

S předním prachovým filtrem dokážete udržovat systém v čistotě, i když se nachází přímo ve výrobě nebo u obráběcích strojů. [6]

Dezinfikovatelný

Při dodržování pokynů pro čištění spol. HP lze zařízení otírat pomocí mnoha běžně používaných domácích dezinfekčních a čisticích ubrousků. [7]

Procesor
Výrobce procesoru *
Intel
Typ procesoru *
Intel® Core™ i7
Generace procesoru
Intel Core i7-14xxx
Model procesoru *
i7-14700
Počet jader procesoru
16
Počet vláken procesoru
28
Takt procesoru při přetaktování
5,4 GHz
Výkonná jádra
8
Účinná jádra
12
Max. turbo frekvence jádra (výkon)
5,3 GHz
Max. turbo frekvence jádra (úspora)
4,2 GHz
Základní frekvence výkonných jader
2,1 GHz
Základní frekvence efektivních jader
1,5 GHz
Vyrovnávací paměť procesoru
33 MB
Typ paměti cache procesoru
L3
Základní výkon procesoru
65 W
Maximální turbo výkon
219 W
Paměť
Vnitřní paměť *
32 GB
Maximální vnitřní paměť *
128 GB
Typ vnitřní paměti
DDR5-SDRAM
Rozvržení paměti
2 x 16 GB
Frekvence paměti
4800 MHz
ECC
No
Non-ECC
Yes
Úložná média
Celková kapacita úložiště *
1 TB
Ukládací médium *
SSD
Typ optické jednotky *
No
Počet nainstalovaných úložišť
1
Celková kapacita SSD
1 TB
Počet instalovaných SSD
1
Kapacita disku SSD
1 TB
Rozhraní pro disky SSD
PCI Express 4.0
NVMe
Yes
Formát SSD
M.2
Grafika
Diskrétní grafický adaptér *
Yes
Výrobce diskrétních GPU
NVIDIA
Integrovaný grafický adaptér *
Yes
Diskrétní model grafického adaptéru *
NVIDIA Quadro T1000
Paměť grafické karty
8 GB
Typ diskrétní grafické paměti
GDDR6
Počet diskrétních grafických adaptérů
1
Výrobce integrovaného GPU
Intel
Produktová řada integrovaného grafického adaptéru
Intel® UHD Graphics
Model grafického adaptéru na kartě *
Intel UHD Graphics 770
Počítačová síť
Připojení na síť Ethernet *
Yes
Možnosti připojení
Počet portů USB 2.0 *
3
Počet portů USB 3.2 (3.1 1. generace) Typ A *
1
Možnosti připojení
Počet portů USB 3.2 (3.1 2. generace) Typ A *
6
Počet portů USB 3.2 Gen 2x2 Typ-C
1
USB Power Delivery
Yes
Alternativní režim portu USB typu C na DisplayPort
Yes
Počet připojení DisplayPorts
2
Verze DisplayPortu
1.4
Počet portů Ethernetu (RJ-45)
1
Line-out
Yes
Line-in
Yes
Rozšiřující sloty
Sloty PCI Express x1 (Gen 3.x)
1
Sloty PCI Express x4 (Gen 3.x)
2
Sloty PCI Express x16 (Gen 4.x)
1
Vzhled
Typ skříně *
SFF
Počet 3,5" pozic
1
Počet 2.5" pozic
1
Barva *
Černá
Rok uvedení na trh
2024
Výkon
Tržní kategorie
Výkon
Zvukový čip
Realtek ALC3252
Ochrana heslem
Yes
Ochrana heslem
BIOS, Při zapnutí, Uživatel
Typ produktu *
Pracovní stanice
Software
Poskytovaný operační systém *
Windows 11 Pro
Předinstalovaný software
HP PC Hardware Diagnostics UEFI; HP Support Assistant; HP PC Hardware Diagnostics Windows; ZCentral Remote Boost; HP Image Assistant; HP Manageability Integration Kit; Performance Advisor 3.0
Přibalený software
HP Wolf Pro Security Edition (1 rok)
Charakteristiky specifické pro danou značku
HP Support Assistant (asistence)
Yes
HP Security tools (bezpečnostní nástroje)
HP Secure Erase; HP Sure Click; HP BIOSphere Gen6; HP Sure Admin; Volitelná sada snímače krytu; HP Client Security Manager Gen6; HP Sure Start Gen7; HP Sure Recover Gen4; HP Sure Sense Gen2; HP Sure Run Gen5
Nástroje správy
HP Driver Packs; HP Management Integration Kit pro Microsoft System Center Configuration Management; HP System Software Manager (ke stažení); HP BIOS Configuration Utility (ke stažení)
Poskytnutý HP software
HP PC Hardware Diagnostics UEFI; HP PC Hardware Diagnostics Windows; HP Image Assistant; HP Manageability Integration Kit
HP GTIN (EAN/UPC) with options
(ABZ) 198122813711; (ACQ) 198828016195; (BH5) 198828016218
HP GTIN (EAN/UPC)
198122813711, 198828016195, 198828016218
HP segment
Firemní
Příkon
Napájecí zdroj *
450 W
Udržitelnost
Udržitelné technologie a materiály
Šasi reproduktoru obsahuje plasty končící v oceánech; 45% podíl recyklovaných plastů od spotřebitelů; 25% podíl plastů v rámci uzavřeného systému ITE; Dostupné hromadné balení; Dostupné napájecí zdroje 80 Plus® Gold; Vnitřní krabice s výplní z lisované buničiny obsahuje 100 % recyklovatelných materiálů z udržitelných zdrojů; Šasi reproduktoru a systémový ventilátor obsahují plasty končící v oceánech; Obsahuje recyklované kovové materiály
Hmotnost a rozměry
Šířka *
384 mm
Hloubka *
308 mm
Výška *
100 mm
Hmotnost *
5,9 kg
Šířka balení
100 mm
Hloubka balení
384 mm
Výška balení
308 mm
Hmotnost včetně balení
5 kg
Obsah balení
Integrovaný displej *
No
Obsahuje myš
Yes
Včetně klávesnice
Yes
Další charakteristiky
Typ klávesnice
USB
Země Distributor
Italia 1 distributor(s)
Czech Republic 1 distributor(s)
United Kingdom 1 distributor(s)
Prohlášení o vyloučení odpovědnosti HP Z2 G9 Intel® Core™ i7 i7-14700 32 GB DDR5-SDRAM 1 TB SSD NVIDIA Quadro T1000 Windows 11 Pro SFF Pracovní stanice Černá:
Prohlášení o vyloučení odpovědnosti

[3] Software třetích stran se prodává samostatně.
[4] Vícejádrová technologie byla vyvinuta za účelem zvýšení výkonu určitých softwarových produktů. Výhody plynoucí z používání této technologie nejsou zaručené pro všechny zákazníky nebo softwarové aplikace. Výkon a taktovací frekvence se liší v závislosti na pracovním zatížení aplikací a na konfiguraci hardwaru a softwaru. Číselné hodnoty u modelů, značek nebo názvů produktů Intel nemusí odpovídat výkonu.
[5] Produkt obsahuje 60 % recyklovaných plastů pocházejících z odpadu konečných spotřebitelů. Podíl recyklovaných plastů vychází z definice uvedené v normě IEEE 1680.1-2018. 100 % vnějšího obalu bylo vyrobeno z certifikovaných a recyklovaných vláken pocházejících z udržitelných zdrojů. Výplně z vláken obsahují 100 % recyklovaných dřevěných vláken a organického materiálu. Všechny plastové výplně obsahují více než 90 % recyklovaných plastů.
[6] Prodává se samostatně nebo jako volitelné příslušenství.
[7] Vybrané domácí čisticí ubrousky lze bezpečně používat k čištění počítačů HP Elite, HP ProBook 635 Aero, pracovních stanic a vybraných počítačů HP ProDesk (až 1 000 utření): Postupujte podle pokynů výrobce pro dezinfekci a příručky HP pro čištění s testovanými roztoky HP, které jsou uvedené v brožuře „Jak čistit zařízení HP“ (http://h20195.www2.hp.com/v2/GetDocument.aspx?docname=4AA7-7610ENW). Neplatí pro chromebook HP Elite c1030.
Zřeknutí se odpovědnosti pro technické specifikace
Podrobné informace o podpoře hardwaru nebo operačního systému Linux jsou k dispozici na adrese http://www.hp.com/support/linux_hardware_matrix.
Vícejádrová technologie byla vyvinuta za účelem zvýšení výkonu určitých softwarových produktů. Výhody plynoucí z používání této technologie nejsou zaručené pro všechny zákazníky nebo softwarové aplikace. Výkon a taktovací frekvence se liší v závislosti na pracovním zatížení aplikací a na konfiguraci hardwaru a softwaru. Číselné hodnoty u modelů, značek nebo názvů produktů Intel nemusí odpovídat výkonu.
K dosažení plné funkčnosti technologie Intel® vPro™ je zapotřebí 64bitový systém Windows 11 Pro, procesor s podporou technologie vPro, čipová sada s podporou technologie vPro, kabelové připojení LAN nebo WLAN s podporou technologie vPro a modul TPM 2.0. Některé funkce vyžadují pro svou činnost dodatečný software třetích stran. Viz http://intel.com/vpro.
Vícejádrová technologie byla vyvinuta za účelem zvýšení výkonu určitých softwarových produktů. Výhody plynoucí z používání této technologie nejsou zaručené pro všechny zákazníky nebo softwarové aplikace. Výkon a taktovací frekvence se liší v závislosti na pracovním zatížení aplikací a na konfiguraci hardwaru a softwaru. Číselné hodnoty u modelů, značek nebo názvů produktů Intel nemusí odpovídat výkonu.
Výkon funkce Intel® Turbo Boost se liší v závislosti na hardwaru, softwaru a celkové konfiguraci systému. Více informací naleznete na stránce http://www.intel.com/technology/turboboost/.
Flexibilní vstupní/výstupní port a jeden slot PCIe bude osazen po instalaci rozhraní Thunderbolt. Informace o kompatibilitě s rozhraním Thunderbolt jsou k dispozici v nejčastějších dotazech komunity Thunderbolt na https://www.thunderbolttechnology.net/tech/faq.
Klávesnice a myš jsou volitelné nebo doplňkové příslušenství.
Vyžaduje konkrétní šasi pro 550W napájecí zdroj s 92% účinností, širokopásmovým rozsahem a aktivní korekcí PFC.
Duplikování materiálů chráněných autorským právem je přísně zakázáno. Skutečná rychlost se může lišit. Kompatibilita dvouvrstvých médií se může u některých přehrávačů disků DVD a jednotek DVD-ROM podstatně lišit. Jednotka DVD-RAM nedokáže číst ani zapisovat na 2,6GB jednostranná a 5,2GB oboustranná média verze 1.0.
U jednotky Blu-Ray může dojít k problémům s některými disky, digitálním připojením, kompatibilitou nebo výkonností. To však neznamená, že je produkt vadný. Plynulé přehrávání ve všech systémech není zaručeno. K přehrávání některých titulů z disků Blu-ray může být zapotřebí digitální připojení přes rozhraní DVI nebo HDMI a displej s podporou technologie HDCP. Na tomto stolním počítači nelze přehrávat filmy z disků HD-DVD.
Vychází z registrace US EPEAT® podle normy IEEE 1680.1-2018 EPEAT®. Stav EPEAT® se v jednotlivých zemích liší. Další informace jsou k dispozici na adrese www.epeat.net.
Aplikace HP ZCentral Remote Boost není na pracovních stanicích Z předinstalována, lze ji však stáhnout a spustit na všech stolních počítačích a noteboocích Z bez nutnosti zakoupení další licence. U odesílacích zařízení jiných modelů než Z je vyžadována trvalá individuální licence nebo trvalá flexibilní licence na současně spuštěných verzích a zakoupení softwarové podpory ZCentral Remote Boost. RGS vyžaduje operační systém Windows, RHEL (7 nebo 8), UBUNTU 18.04 LTS nebo HP ThinPro 7. Operační systém MacOS (10.13 nebo novější) je podporován pouze na straně přijímače. Vyžaduje síťové připojení. Software je k dispozici ke stažení na adrese hp.com/ZCentralRemoteBoost.
HP Performance Advisor – software HP Performance Advisor umožňuje využívat pracovní stanici HP na maximum již od prvního dne. Další informace a soubory ke stažení jsou k dispozici na adrese https://www8.hp.com/us/en/workstations/performance-advisor.html
HP Support Assistant vyžaduje systém Windows a přístup k internetu.
Sada HP Manageability Integration je ke stažení na stránce http://www8.hp.com/us/en/ads/clientmanagement/overview.html
HP Client Security Manager Gen7 vyžaduje systém Windows a je k dispozici na vybraných počítačích HP.
Funkce nástroje HP BIOSphere Gen6 se mohou lišit v závislosti na platformě a konfiguraci.
HP Sure Click vyžaduje systém Windows 10 Pro nebo vyšší či Enterprise. Podrobnosti jsou k dispozici na adrese https://bit.ly/2PrLT6A_SureClick.
HP Sure Start Gen7 je k dispozici na vybraných počítačích a pracovních stanicích HP. Dostupnost je k dispozici ve specifikacích produktu.
HP Sure Run Gen5 je k dispozici na vybraných počítačích HP a vyžaduje systém Windows 10 a vyšší.
HP Sure Recover Gen4 je k dispozici na vybraných počítačích HP a vyžaduje otevřené síťové připojení. Pokud chcete zamezit ztrátě dat, je třeba před použitím aplikace HP Sure Recover zálohovat důležité soubory, data, fotografie, videa atd.
HP Secure Erase vyhovuje metodám stanoveným ve speciální publikaci pro čištění médií 800-88 Národního ústavu pro normy a technologii. HP Secure Erase nepodporuje platformy s technologií Intel® Optane™.
HP Sure Sense vyžaduje systém Windows 11 Pro nebo Enterprise a podporuje prohlížeče Microsoft Internet Explorer, Google Chrome™ a Chromium™. Mezi podporované přílohy patří Microsoft Office (Word, Excel, PowerPoint) a soubory PDF v režimu jen pro čtení, pokud je nainstalovaná sada Microsoft Office nebo Adobe Acrobat.
Certifikovaná předinstalovaná verze systému Ubuntu® 20.04 LTS je pro tuto platformu k dispozici od společnosti HP.
Vyžaduje bezdrátový přístupový bod a internetové připojení, které se prodávají samostatně. Dostupnost veřejných bezdrátových přístupových bodů je omezená. Rozhraní Wi-Fi 6 (802.11ax) je zpětně kompatibilní s předchozími specifikacemi 802.11. Rozhraní Wi-Fi 7 není k dispozici s procesory Intel ADL 12. generace; Rozhraní Wi-Fi 7 (802.11BE) ke své funkčnosti vyžaduje systém Windows 11 24H2, vybrané procesory Intel® a směrovač s podporou Wi-Fi 7, které se prodávají samostatně. Rozhraní Wi-Fi 7 je zpětně kompatibilní s předchozími specifikacemi 802.11. Je k dispozici v zemích, kde je podporováno rozhraní Wi-Fi 7.
Pokud je slot 2 nakonfigurován s kartou PCle, slot 1 automaticky přejde na elektrické schéma PCle x8.
Grafice NVIDIA® T400 (2 GB vyhrazené paměti GDDR6) může koncem roku 2022 skončit životnost.
HP Sure Admin vyžaduje Windows 10 nebo vyšší, HP BIOS, HP Manageability Integration Kit z adresy http://www.hp.com/go/clientmanagement a aplikaci pro chytré telefony HP Sure Admin Local Access Authenticator z obchodů Google Play nebo Apple Store.
Vzhledem k nestandardnímu charakteru některých paměťových modulů jiných výrobců doporučujeme použít značkové moduly HP k zajištění kompatibility. Pokud zkombinujete paměti s různými rychlostmi, systém poběží na nižší paměťovou rychlost.
Tento produkt zahrnuje jednoletou (1) licenci HP Wolf Pro Security Edition, která obsahuje nástroje HP Sure Click Pro a HP Sure Sense Pro. Software HP Wolf Pro Security Edition disponuje licencí v rámci podmínek licenční smlouvy s koncovým uživatelem HP (EULA), které jsou k dispozici na adrese https://support.hp.com/us-en/document/ish_3875769-3873014-16 s následující změnou: „7. Doba platnosti. Pokud není doba platnosti ukončena dříve jiným způsobem v souladu s podmínkami uvedenými v této smlouvě EULA, licence pro software HP Wolf Pro Security Edition (HP Sure Sense Pro a HP Sure Click Pro) nabývá účinnosti po aktivaci a trvá po dobu dvanácti (12) měsíců (‚počáteční doba platnosti‘). Na konci počáteční doby platnosti můžete buď (a) zakoupit obnovenou licenci pro software HP Wolf Pro Security Edition na adrese HP.com, u prodejce HP či distribučního partnera HP, nebo (b) dále využívat standardní verzi aplikací HP Sure Click a HP Sure Sense bez dalších poplatků, ale také bez nejnovějších aktualizací a podpory HP.“