location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Z2 G9 Intel® Core™ i7 i7-14700 32 GB DDR5-SDRAM 1 TB SSD Windows 11 Pro Mini PC Pracovní stanice Černá

Značka:
Obvykle ochranná známka výrobce, pod kterou zákazníci firmu znají. Jeden výrobce může vyrábět zboží pod různými značkami. Někteří výrobci licencují své značky dalším firmám.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Z2
Název produktu:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
G9
Kód produktu:
Unikátní identifikátor produktu, který mu přiřadil jeho výrobce. Více kódů produktu může být přiřazeno k jednomu mateřskému kódu v případě, že jsou jejich specifikace identické. Tím se odstraní nesprávné kódy nebo nepodstatné logistické informace.
996M2ET show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0198122815203 show
Kategorie:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PC/pracovní stanice Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Kvalita datového listu: vytvořen/standardizován Icecatem
Kvalita produktových listů může mít několik úrovní:
načtena jen logistická data: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
vytvořen/standardizován Icecatem: the data-sheet is created or standardized by an Icecat editor.
Počet zhlédnutí produktu: 5378
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Poslední aktualizace:: 11 Sep 2024 00:25:20
Datum poslední změny produktového listu v katalogu Icecatu
Product Brochure/Datasheet (1.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Z2 G9 Intel® Core™ i7 i7-14700 32 GB DDR5-SDRAM 1 TB SSD Windows 11 Pro Mini PC Pracovní stanice Černá
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Core™ i7-14700 (max. 5,4 GHz s technologií Intel® Turbo Boost, 33 MB mezipaměti L3, 20 jader, 28 vláken)
  • - Windows 11 Pro
  • - Grafika Intel® UHD 770
  • - 32 GB memory; 1 TB SSD storage
Záruka: 3letá (3/3/3) omezená záruka zahrnuje 3letou záruku na díly, práci a opravy u zákazníka. Podmínky záruky se mohou v jednotlivých zemích lišit. Záruka podléhá určitým omezením a výjimkám. Včetně služby podpory: Služba HP Wolf Pro Security Edition 1r. Smluvní podmínky jsou k dispozici na adrese https://h20195.www2.hp.com/v2/GetPDF.aspx/4AA8-1150CSE & https://www8.hp.com/h20195/v2/getpdf.aspx/4AA5-7123CSE.pdf
Long product name HP Z2 G9 Intel® Core™ i7 i7-14700 32 GB DDR5-SDRAM 1 TB SSD Windows 11 Pro Mini PC Pracovní stanice Černá :
The short editorial description of HP Z2 G9 Intel® Core™ i7 i7-14700 32 GB DDR5-SDRAM 1 TB SSD Windows 11 Pro Mini PC Pracovní stanice Černá

Pracovní stanice HP Z2 Mini G9, Windows 11 Pro, Intel® Core™ i7, 32GB RAM, 1TB SSD
Více>>>
HP Z2 G9 Intel® Core™ i7 i7-14700 32 GB DDR5-SDRAM 1 TB SSD Windows 11 Pro Mini PC Pracovní stanice Černá:
The official marketing text of HP Z2 G9 Intel® Core™ i7 i7-14700 32 GB DDR5-SDRAM 1 TB SSD Windows 11 Pro Mini PC Pracovní stanice Černá as supplied by the manufacturer

Zvládne hodně práce. Vejde se kamkoli.
S tímto malým počítačem zvládnete udělat tolik práce, že vás to překvapí. HP Z2 Mini se vejde snadno na stůl nebo za monitor, můžete tak pracovat na 3D projektech, aniž byste přišli o cenné místo v kanceláři. HP Wolf Security Suite poskytuje komplexní ochranu celého systému, od BIOSu až po prohlížeč.

Short summary description HP Z2 G9 Intel® Core™ i7 i7-14700 32 GB DDR5-SDRAM 1 TB SSD Windows 11 Pro Mini PC Pracovní stanice Černá:
This short summary of the HP Z2 G9 Intel® Core™ i7 i7-14700 32 GB DDR5-SDRAM 1 TB SSD Windows 11 Pro Mini PC Pracovní stanice Černá data-sheet is auto-generated and uses the product title and the first six key specs.

HP Z2 G9, 2,4 GHz, Intel® Core™ i7, i7-14700, 32 GB, 1 TB, Windows 11 Pro

Long summary description HP Z2 G9 Intel® Core™ i7 i7-14700 32 GB DDR5-SDRAM 1 TB SSD Windows 11 Pro Mini PC Pracovní stanice Černá:
This is an auto-generated long summary of HP Z2 G9 Intel® Core™ i7 i7-14700 32 GB DDR5-SDRAM 1 TB SSD Windows 11 Pro Mini PC Pracovní stanice Černá based on the first three specs of the first five spec groups.

HP Z2 G9. Takt procesoru: 2,4 GHz, Typ procesoru: Intel® Core™ i7, Model procesoru: i7-14700. Vnitřní paměť: 32 GB, Typ vnitřní paměti: DDR5-SDRAM, Frekvence paměti: 5600 MHz. Celková kapacita úložiště: 1 TB, Ukládací médium: SSD. Model grafického adaptéru na kartě: Intel UHD Graphics 770. Poskytovaný operační systém: Windows 11 Pro. Napájecí zdroj: 280 W. Typ skříně: Mini PC. Typ produktu: Pracovní stanice. Hmotnost: 2,4 kg. Barva: Černá

Bezprecedentní výkon Z mini[2]

Pořiďte si standardní nízkoprofilový grafický procesor NVIDIA® a procesor Intel© pro bezproblémové navrhování, vykreslování a simulace.

Vejde se kamkoli

Vytvořte si dokonalý pracovní prostor v kanceláři i doma. Z2 Mini lze připevnit za monitor nebo pod stůl.[3]

Drží krok s vašimi pracovními postupy

Nový výsuvný design poskytuje přístup k vnitřním komponentům bez použití nářadí, takže můžete snadno vyměnit grafiku, paměť a další součásti.

Bezkonkurenční zabezpečení. Stoprocentní spolehlivost.

Hoďte starosti za hlavu díky počítači, který se vyznačuje skvělou odolností. Počítač Z2 Mini absolvoval 360 tisíc hodin důsledného testování, testy podle vojenských standardů[5] a disponuje certifikací pro profesionální aplikace. HP Wolf Security pro firmy[4] důkladně chrání operační systém.

Windows 11

Díky systému Windows 11 a technologii HP pro spolupráci a připojení můžete pracovat odkudkoli, aniž byste omezovali výkon nebo zabezpečení.

Procesor Intel® Core™ i7

S procesorem Intel® Core™ i7 můžete současně využívat několik výpočetně náročných programů bez kompromisů ve výkonu. [6]

Zabezpečení na prvním místě

Počítač HP Wolf Pro Security Edition poskytuje předkonfigurovanou ochranu na podnikové úrovni pro malé a střední firmy.

Podpora více displejů

S podporou až 8 displejů v rozlišení 4K zobrazíte všechna okna v dokonalých detailech. [7]

Přístup bez nářadí

Rozšiřujte možnosti práce. Rozšiřujte možnosti počítače. Posuvný kryt umožňuje snadný přístup k vnitřním komponentům bez nářadí a přizpůsobení počítače Z podle vašich představ.

Síťové připojení

Využívejte rychlé připojení a spolupráci díky 10Gb ethernetovému rozhraní.

Tepelná regulace

Inovativní design zajišťuje chlazení hardwarových komponentů a tichý chod počítače bez ohledu na zátěž. Navíc se můžete spolehnout, že systém zvládne nepřetržitý provoz i při maximálním zatížení.

Vlastní režimy výkonu

Vypořádejte se s nejnáročnějšími pracovními úkoly díky třem vlastním přednastaveným režimům, které optimalizují výkon poskytovaný systémem BIOS – vysoký výkon, výkon a tichý režim.

Dezinfikovatelnost

Při dodržování pokynů pro čištění spol. HP lze zařízení otírat pomocí mnoha běžně používaných domácích dezinfekčních a čisticích ubrousků [8]

Několik dobře přístupných portů

Připojte se bez obav ke všem svým zařízením s počítačem Mini, který je osazen několika dobře přístupnými porty.

Procesor
Výrobce procesoru *
Intel
Typ procesoru *
Intel® Core™ i7
Model procesoru *
i7-14700
Počet jader procesoru
20
Počet vláken procesoru
28
Takt procesoru při přetaktování
5,4 GHz
Takt procesoru *
2,4 GHz
Typ paměti cache procesoru
L3
Paměť
Vnitřní paměť *
32 GB
Maximální vnitřní paměť *
64 GB
Typ vnitřní paměti
DDR5-SDRAM
Rozvržení paměti
1 x 32 GB
Paměťové sloty
2x SO-DIMM
Frekvence paměti
5600 MHz
ECC
No
Non-ECC
Yes
Úložná média
Celková kapacita úložiště *
1 TB
Ukládací médium *
SSD
Typ optické jednotky *
No
Počet nainstalovaných úložišť
1
Celková kapacita SSD
1 TB
Počet instalovaných SSD
1
Kapacita disku SSD
1 TB
Rozhraní pro disky SSD
PCI Express 4.0
NVMe
Yes
Formát SSD
M.2
Grafika
Integrovaný grafický adaptér *
Yes
Výrobce integrovaného GPU
Intel
Produktová řada integrovaného grafického adaptéru
Intel® UHD Graphics
Model grafického adaptéru na kartě *
Intel UHD Graphics 770
Počítačová síť
Připojení na síť Ethernet *
Yes
Wi-Fi *
No
Možnosti připojení
Počet portů USB 3.2 (3.1 2. generace) Typ A *
4
Počet portů USB 3.2 Gen 2x2 Typ-C
2
Kombinovaný port sluchátek/mikrofonu
Yes
Rozšiřující sloty
Sloty PCI Express x4 (Gen 4.x)
2
Rozšiřující sloty
Sloty PCI Express ×8 (Gen 4.x)
1
Vzhled
Typ skříně *
Mini PC
Barva *
Černá
Rok uvedení na trh
2024
Výkon
Tržní kategorie
Výkon
Zvukový čip
Realtek ALC3205-VA2-CG
Vestavěné reproduktory
Yes
Počet reproduktorů
1
Ochrana heslem
Yes
Ochrana heslem
BIOS, Při zapnutí, Uživatel
Typ produktu *
Pracovní stanice
Software
Poskytovaný operační systém *
Windows 11 Pro
Předinstalovaný software
HP PC Hardware Diagnostics UEFI; HP Support Assistant; HP PC Hardware Diagnostics Windows; ZCentral Remote Boost; HP Image Assistant; HP Manageability Integration Kit; Performance Advisor 3.0
Přibalený software
HP Wolf Pro Security Edition (1 rok)
Charakteristiky specifické pro danou značku
HP Support Assistant (asistence)
Yes
HP Security tools (bezpečnostní nástroje)
HP Secure Erase; HP Sure Click; HP BIOSphere Gen6; HP Sure Admin; Volitelná sada snímače krytu; HP Client Security Manager Gen6; HP Sure Start Gen7; HP Sure Recover Gen4; HP Sure Sense Gen2; HP Sure Run Gen5
Poskytnutý HP software
HP PC Hardware Diagnostics UEFI; HP PC Hardware Diagnostics Windows; ZCentral Remote Boost; HP Image Assistant; HP Manageability Integration Kit; Performance Advisor 3.0
HP GTIN (EAN/UPC) with options
(AB9) 198828341747; (ABB) 198701571766; (ABU) 198701571797; (ABZ) 198122815203; (ACQ) 198828066275; (BH5) 198828066251
HP GTIN (EAN/UPC)
198828341747, 198701571766, 198701571797, 198122815203, 198828066275, 198828066251
HP segment
Firemní
Příkon
Napájecí zdroj *
280 W
Vstupní napětí napájecího zdroje
100 - 240 V
Vstupní frekvence napájecího zdroje
50/60 Hz
Udržitelnost
Udržitelné technologie a materiály
45% podíl recyklovaných plastů od spotřebitelů; 25% podíl plastů v rámci uzavřeného systému ITE; Dostupné hromadné balení; Dostupné napájecí zdroje 80 Plus® Gold; Vnitřní krabice s výplní z lisované buničiny obsahuje 100 % recyklovatelných materiálů z udržitelných zdrojů; Šasi reproduktoru a systémový ventilátor obsahují plasty končící v oceánech; Obsahuje recyklované kovové materiály
Hmotnost a rozměry
Šířka *
211 mm
Hloubka *
218 mm
Výška *
69 mm
Hmotnost *
2,4 kg
Šířka balení
499 mm
Hloubka balení
170 mm
Výška balení
298 mm
Hmotnost včetně balení
4,8 kg
Obsah balení
Integrovaný displej *
No
Obsahuje myš
Yes
Včetně klávesnice
Yes
Konektivita klávesnice
Kabel
Další charakteristiky
Typ klávesnice
USB
Země Distributor
Italia 1 distributor(s)
Czech Republic 1 distributor(s)
United Kingdom 1 distributor(s)
Prohlášení o vyloučení odpovědnosti HP Z2 G9 Intel® Core™ i7 i7-14700 32 GB DDR5-SDRAM 1 TB SSD Windows 11 Pro Mini PC Pracovní stanice Černá:
Prohlášení o vyloučení odpovědnosti

[3] Montážní prvky se prodávají samostatně.
[4] HP Wolf Security pro firmy vyžaduje Windows 10 nebo vyšší, zahrnuje různé bezpečnostní funkce HP a je k dispozici na počítačích HP Pro, Elite, maloobchodních prodejních systémech a pracovních stanicích. Příslušné bezpečnostní funkce a požadavky na operační systém jsou k dispozici v podrobnostech produktu.
[5] Testování MIL-STD není určeno k prokázání vhodnosti pro zakázky ministerstva obrany USA nebo pro vojenské použití. Výsledky testů nejsou zárukou dosažení stejného výkonu při stejných testovacích podmínkách. Náhodné poškození nebo poškození za těchto testovacích podmínek vyžaduje volitelnou službu HP Care Pack s ochranou před náhodným poškozením.
[6] Vícejádrová technologie byla vyvinuta za účelem zvýšení výkonu určitých softwarových produktů. Výhody plynoucí z používání této technologie nejsou zaručené pro všechny zákazníky nebo softwarové aplikace. Výkon a taktovací frekvence se liší v závislosti na pracovním zatížení aplikací a na konfiguraci hardwaru a softwaru. Číselné hodnoty u modelů, značek nebo názvů produktů Intel nemusí odpovídat výkonu.
[7] Podpora až 8 displejů vyžaduje grafiku Intel® HD a samostatnou grafickou kartu.
[8] Vybrané domácí čisticí ubrousky lze bezpečně používat k čištění počítačů HP Elite, HP ProBook 635 Aero, pracovních stanic a vybraných počítačů HP ProDesk (až 1 000 utření): Postupujte podle pokynů výrobce pro dezinfekci a příručky HP pro čištění s testovanými roztoky HP, které jsou uvedené v brožuře „Jak čistit zařízení HP“ (http://h20195.www2.hp.com/v2/GetDocument.aspx?docname=4AA7-7610ENW). Neplatí pro chromebook HP Elite c1030.
Zřeknutí se odpovědnosti pro technické specifikace
Některé funkce nejsou dostupné ve všech edicích nebo verzích systému Windows. Aby mohla být funkčnost systému Windows plně využita, systémy mohou vyžadovat instalaci vylepšeného nebo dodatečně zakoupeného hardwaru, ovladačů, softwaru nebo aktualizaci systému BIOS. Systém Windows se aktualizuje a spouští automaticky. Vyžaduje vysokorychlostní internet a účet Microsoft. Mohou být účtovány poplatky za internetové připojení a mohou existovat další požadavky pro aktualizace. Viz http://www.windows.com.
Vícejádrová technologie byla vyvinuta za účelem zvýšení výkonu určitých softwarových produktů. Výhody plynoucí z používání této technologie nejsou zaručené pro všechny zákazníky nebo softwarové aplikace. Výkon a taktovací frekvence se liší v závislosti na pracovním zatížení aplikací a konfiguracích hardwaru a softwaru. Číselné hodnoty u modelů, značek nebo názvů produktů Intel nemusí odpovídat výkonu.
Tento systém má předinstalovaný software Windows 10 Pro a dodává se s licencí softwaru Windows 11 Pro a rezervací softwaru k obnovení systému. V jednu chvíli můžete používat pouze jednu verzi softwaru Windows. Pokud chcete přejít z jedné verze na druhou, je třeba odinstalovat jednu verzi a druhou nainstalovat. Před odinstalováním a instalací operačního systému je třeba zálohovat veškerá data (soubory, fotky apod.), aby nedošlo k jejich ztrátě.
HP Client Security Manager Gen6 vyžaduje systém Windows a je k dispozici na vybraných počítačích HP.
K dosažení plné funkčnosti technologie Intel® vPro™ je zapotřebí 64bitový systém Windows 11 Pro, procesor s podporou technologie vPro, čipová sada s podporou technologie vPro, kabelové připojení LAN nebo WLAN s podporou technologie vPro a modul TPM 2.0. Některé funkce vyžadují pro svou činnost dodatečný software třetích stran. Viz http://intel.com/vpro
Vícejádrová technologie byla vyvinuta za účelem zvýšení výkonu určitých softwarových produktů. Výhody plynoucí z používání této technologie nejsou zaručené pro všechny zákazníky nebo softwarové aplikace. Výkon a taktovací frekvence se liší v závislosti na pracovním zatížení aplikací a na konfiguraci hardwaru a softwaru. Číselné hodnoty u modelů, značek nebo názvů produktů Intel nemusí odpovídat výkonu.
Výkon funkce Intel® Turbo Boost se liší v závislosti na hardwaru, softwaru a celkové konfiguraci systému. Více informací naleznete na stránce http://www.intel.com/technology/turboboost/.
V případě úložišť: 1 GB = 1 miliarda bajtů. 1 TB = 1 bilion bajtů. Skutečná formátovaná kapacita je nižší. Až 36 GB místa na disku (systém Windows 11) je vyhrazeno pro software k obnovení systému.
Klávesnice a myš jsou volitelné nebo doplňkové příslušenství.
Funkce nástroje HP BIOSphere Gen6 se mohou lišit v závislosti na platformě a konfiguraci.
HP Support Assistant vyžaduje systém Windows a internetové připojení.
HP Sure Click vyžaduje Windows 10 Pro nebo vyšší či Enterprise. Podrobnosti jsou k dispozici na adrese https://bit.ly/2PrLT6A_SureClick.
HP Sure Start Gen 6 je k dispozici na vybraných počítačích a pracovních stanicích HP. Dostupnost je k dispozici ve specifikacích produktu.
3x DisplayPort 1.4 u modelu Performance se samostatnou grafikou.
HP Sure Run Gen3 je k dispozici na vybraných počítačích HP Pro, Elite a pracovních stanicích s vybranými procesory Intel® nebo AMD a systémem Windows 11.
HP Performance Advisor – software HP Performance Advisor umožňuje využívat pracovní stanici HP na maximum již od prvního dne. Další informace a soubory ke stažení jsou k dispozici na adrese http://hp.com/PerformanceAdvisor.
Vychází z registrace US EPEAT® podle normy IEEE 1680.1-2018 EPEAT®. Další informace jsou k dispozici na adrese www.epeat.net.
Paměť bez ECC podporují všechny procesory. Funkce ECC je k dispozici pouze na následujících procesorech: Intel® Core™ i9-12900K Intel® Core™ i9-12900 Intel® Core™ i7-12700K Intel® Core™ i7-12700 Intel® Core™ i5-12600K Intel® Core™ i5-12600 Intel® Core™ i5-12x00
Aplikace HP ZCentral Remote Boost není na pracovních stanicích Z předinstalována, lze ji však stáhnout a spustit na všech stolních počítačích a noteboocích Z bez nutnosti zakoupení další licence. U odesílacích zařízení jiných modelů než Z je vyžadována trvalá individuální licence nebo trvalá flexibilní licence na současně spuštěných verzích a zakoupení softwarové podpory ZCentral Remote Boost. RGS vyžaduje operační systém Windows, RHEL (7 nebo 8), UBUNTU 18.04 LTS nebo HP ThinPro 7. Operační systém MacOS (10.13 nebo novější) je podporován pouze na straně přijímače. Vyžaduje síťové připojení. Software je k dispozici ke stažení na adrese hp.com/ZCentralRemoteBoost.
HP Sure Recover Gen4 je k dispozici na vybraných počítačích HP a vyžaduje systém Windows 10 a otevřené síťové připojení. Pokud chcete zamezit ztrátě dat, je třeba před použitím aplikace HP Sure Recover zálohovat důležité soubory, data, fotky, videa atd. Síťové obnovení přes Wi-Fi je k dispozici pouze na počítačích s modulem Intel Wi-Fi.
Služba Secure Erase vyhovuje metodám stanoveným ve speciální publikaci pro čištění médií 800-88 Národního ústavu pro normy a technologii. HP Secure Erase nepodporuje platformy s pamětí Intel® Optane
HP Sure Sense vyžaduje systém Windows 11 Pro nebo Enterprise a podporuje prohlížeče Microsoft Internet Explorer, Google Chrome™ a Chromium™. Mezi podporované přílohy patří Microsoft Office (Word, Excel, PowerPoint) a soubory PDF v režimu jen pro čtení, pokud je nainstalovaná sada Microsoft Office nebo Adobe Acrobat.
HP Sure Admin vyžaduje Windows 11, HP BIOS, HP Manageability Integration Kit z adresy http://www.hp.com/go/clientmanagement a aplikaci pro chytré telefony HP Sure Admin Local Access Authenticator z obchodů Google Play nebo Apple Store.
Skutečný výběr flexibilních vstupních/výstupních portů závisí na vybrané konfiguraci. Informace o kompatibilitě s rozhraním Thunderbolt jsou k dispozici v nejčastějších dotazech komunity Thunderbolt na https://www.thunderbolttechnology.net/tech/faq.
Některé funkce nejsou dostupné ve všech edicích nebo verzích systému Ubuntu. Pokud chcete mít k dispozici všechny funkce systému Ubuntu, zařízení mohou vyžadovat instalaci vylepšeného nebo dodatečně zakoupeného hardwaru, ovladačů, softwaru nebo systému BIOS. Ubuntu se může automaticky aktualizovat. Mohou být účtovány poplatky za internetové připojení a mohou existovat další požadavky pro aktualizace.
Rozhraní Wi-Fi 6E vyžaduje pro práci v 6GHz pásmu směrovač s podporou Wi-Fi 6E, který se prodává samostatně. Dostupnost veřejných bezdrátových přístupových bodů je omezená. Rozhraní Wi-Fi 6E je zpětně kompatibilní s předchozími specifikacemi 802.11. K dispozici v zemích, kde je podporováno rozhraní Wi-Fi 6E. Rozhraní Wi-Fi 7 není k dispozici s procesory Intel ADL 12. generace; Rozhraní Wi-Fi 7 (802.11BE) ke své funkčnosti vyžaduje systém Windows 11 24H2, vybrané procesory Intel® a směrovač s podporou Wi-Fi 7, které se prodávají samostatně. Rozhraní Wi-Fi 7 je zpětně kompatibilní s předchozími specifikacemi 802.11. Je k dispozici v zemích, kde je podporováno rozhraní Wi-Fi 7.
HP Manageability Integration Kit je ke stažení na stránce http://www8.hp.com/us/en/ads/clientmanagement/overview.html
Externí příslušenství včetně zdrojů napájení, napájecích kabelů a periferií nemají nízký obsah halogenů. Náhradní díly obdržené po zakoupení nemusejí mít nízký obsah halogenů.
Tento produkt zahrnuje jednoletou (1) licenci HP Wolf Pro Security Edition, která obsahuje nástroje HP Sure Click Pro a HP Sure Sense Pro. Software HP Wolf Pro Security Edition disponuje licencí v rámci podmínek licenční smlouvy s koncovým uživatelem HP (EULA), které jsou k dispozici na adrese https://support.hp.com/us-en/document/ish_3875769-3873014-16 s následující změnou: „7. Doba platnosti. Pokud není doba platnosti ukončena dříve jiným způsobem v souladu s podmínkami uvedenými v této smlouvě EULA, licence pro software HP Wolf Pro Security Edition (HP Sure Sense Pro a HP Sure Click Pro) nabývá účinnosti po aktivaci a trvá po dobu dvanácti (12) měsíců (‚počáteční doba platnosti‘). Na konci počáteční doby platnosti můžete buď (a) zakoupit obnovenou licenci pro software HP Wolf Pro Security Edition na adrese HP.com, u prodejce HP či distribučního partnera HP, nebo (b) dále využívat standardní verzi aplikací HP Sure Click a HP Sure Sense bez dalších poplatků, ale také bez nejnovějších aktualizací a podpory HP.“