location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ZBook Power 15.6 inch G10 Mobile Workstation PC Wolf Pro Security Edition Intel® Core™ i7 i7-13700H Mobilní pracovní stanice 39,6 cm (15.6") Full HD 32 GB DDR5-SDRAM 1 TB SSD NVIDIA RTX A1000 Wi-Fi 6E (802.11ax) Windows 11 Pro Stříbrná

Značka:
Obvykle ochranná známka výrobce, pod kterou zákazníci firmu znají. Jeden výrobce může vyrábět zboží pod různými značkami. Někteří výrobci licencují své značky dalším firmám.
HP Check ‘HP’ global rank
HP segment:
HP segment
Firemní
Název produktu:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ZBook Power 15.6 inch G10 Mobile Workstation PC Wolf Pro Security Edition
Kód produktu:
Unikátní identifikátor produktu, který mu přiřadil jeho výrobce. Více kódů produktu může být přiřazeno k jednomu mateřskému kódu v případě, že jsou jejich specifikace identické. Tím se odstraní nesprávné kódy nebo nepodstatné logistické informace.
98Q00ET
Kategorie:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Kvalita datového listu: vytvořen/standardizován Icecatem
Kvalita produktových listů může mít několik úrovní:
načtena jen logistická data: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
vytvořen/standardizován Icecatem: the data-sheet is created or standardized by an Icecat editor.
Počet zhlédnutí produktu: 4030
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Poslední aktualizace:: 13 Sep 2024 01:45:32
Datum poslední změny produktového listu v katalogu Icecatu
CE Marking (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP ZBook Power 15.6 inch G10 Mobile Workstation PC Wolf Pro Security Edition Intel® Core™ i7 i7-13700H Mobilní pracovní stanice 39,6 cm (15.6") Full HD 32 GB DDR5-SDRAM 1 TB SSD NVIDIA RTX A1000 Wi-Fi 6E (802.11ax) Windows 11 Pro Stříbrná
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Core™ i7-13700H (max. 5,0 GHz s technologií Intel® Turbo Boost, 24 MB mezipaměti L3, 14 jader, 20 vláken)
  • - Windows 11 Pro
  • - 39,6cm (15,6") displej FHD
  • - Mobilní grafický procesor NVIDIA RTX™ A1000 (6 GB vyhrazené paměti GDDR6)
  • - 32 GB memory; 1 TB SSD storage
Záruka: 1letá (1/1/0) omezená záruka zahrnuje 1letou záruku na díly a práci. Bez oprav u zákazníka. Podmínky záruky se mohou v jednotlivých zemích lišit. Záruka podléhá určitým omezením a výjimkám. Včetně služby podpory: Služba HP Wolf Pro Security Edition 1r. Smluvní podmínky jsou k dispozici na adrese https://h20195.www2.hp.com/v2/GetPDF.aspx/4AA8-1150CSE & https://www8.hp.com/h20195/v2/getpdf.aspx/4AA5-7123CSE.pdf
Long product name HP ZBook Power 15.6 inch G10 Mobile Workstation PC Wolf Pro Security Edition Intel® Core™ i7 i7-13700H Mobilní pracovní stanice 39,6 cm (15.6") Full HD 32 GB DDR5-SDRAM 1 TB SSD NVIDIA RTX A1000 Wi-Fi 6E (802.11ax) Windows 11 Pro Stříbrná :
The short editorial description of HP ZBook Power 15.6 inch G10 Mobile Workstation PC Wolf Pro Security Edition Intel® Core™ i7 i7-13700H Mobilní pracovní stanice 39,6 cm (15.6") Full HD 32 GB DDR5-SDRAM 1 TB SSD NVIDIA RTX A1000 Wi-Fi 6E (802.11ax) Windows 11 Pro Stříbrná

15,6″ mobilní pracovní stanice HP ZBook Power G10 HP Wolf Security Pro Edition, 15.6", Windows 11 Pro, Intel® Core™ i7, 32GB RAM, 1TB SSD, NVIDIA® RTX™ A1000, FHD
Více>>>
HP ZBook Power 15.6 inch G10 Mobile Workstation PC Wolf Pro Security Edition Intel® Core™ i7 i7-13700H Mobilní pracovní stanice 39,6 cm (15.6") Full HD 32 GB DDR5-SDRAM 1 TB SSD NVIDIA RTX A1000 Wi-Fi 6E (802.11ax) Windows 11 Pro Stříbrná:
The official marketing text of HP ZBook Power 15.6 inch G10 Mobile Workstation PC Wolf Pro Security Edition Intel® Core™ i7 i7-13700H Mobilní pracovní stanice 39,6 cm (15.6") Full HD 32 GB DDR5-SDRAM 1 TB SSD NVIDIA RTX A1000 Wi-Fi 6E (802.11ax) Windows 11 Pro Stříbrná as supplied by the manufacturer

Profesionální certifikovaný výkon na dosah
Pořiďte si ZBook s profesionálním výkonem a zabezpečením za neuvěřitelně nízkou cenu. Zvyšte produktivitu na tomto odolném a špičkovém zařízení, které nabízí vylepšené funkce pro spolupráci a profesionální komponenty zajišťující provoz softwarových aplikací pro CAD, 3D koncepty, modelování, vykreslování a další oblasti.

Short summary description HP ZBook Power 15.6 inch G10 Mobile Workstation PC Wolf Pro Security Edition Intel® Core™ i7 i7-13700H Mobilní pracovní stanice 39,6 cm (15.6") Full HD 32 GB DDR5-SDRAM 1 TB SSD NVIDIA RTX A1000 Wi-Fi 6E (802.11ax) Windows 11 Pro Stříbrná:
This short summary of the HP ZBook Power 15.6 inch G10 Mobile Workstation PC Wolf Pro Security Edition Intel® Core™ i7 i7-13700H Mobilní pracovní stanice 39,6 cm (15.6") Full HD 32 GB DDR5-SDRAM 1 TB SSD NVIDIA RTX A1000 Wi-Fi 6E (802.11ax) Windows 11 Pro Stříbrná data-sheet is auto-generated and uses the product title and the first six key specs.

HP ZBook Power 15.6 inch G10 Mobile Workstation PC Wolf Pro Security Edition, Intel® Core™ i7, 39,6 cm (15.6"), 1920 x 1080 px, 32 GB, 1 TB, Windows 11 Pro

Long summary description HP ZBook Power 15.6 inch G10 Mobile Workstation PC Wolf Pro Security Edition Intel® Core™ i7 i7-13700H Mobilní pracovní stanice 39,6 cm (15.6") Full HD 32 GB DDR5-SDRAM 1 TB SSD NVIDIA RTX A1000 Wi-Fi 6E (802.11ax) Windows 11 Pro Stříbrná:
This is an auto-generated long summary of HP ZBook Power 15.6 inch G10 Mobile Workstation PC Wolf Pro Security Edition Intel® Core™ i7 i7-13700H Mobilní pracovní stanice 39,6 cm (15.6") Full HD 32 GB DDR5-SDRAM 1 TB SSD NVIDIA RTX A1000 Wi-Fi 6E (802.11ax) Windows 11 Pro Stříbrná based on the first three specs of the first five spec groups.

HP ZBook Power 15.6 inch G10 Mobile Workstation PC Wolf Pro Security Edition. Typ produktu: Mobilní pracovní stanice, Formát: Plastový obal. Typ procesoru: Intel® Core™ i7, Model procesoru: i7-13700H. Úhlopříčka displeje: 39,6 cm (15.6"), Typ HD rozlišení: Full HD, Rozlišení displeje: 1920 x 1080 px. Vnitřní paměť: 32 GB, Typ vnitřní paměti: DDR5-SDRAM. Celková kapacita úložiště: 1 TB, Ukládací médium: SSD. Model grafického adaptéru na kartě: Intel Iris Xe Graphics, Diskrétní model grafického adaptéru: NVIDIA RTX A1000. Poskytovaný operační systém: Windows 11 Pro. Barva: Stříbrná

Realizujte profesionální pracovní úkoly

Zvládejte náročné 3D úlohy díky integrovanému nebo samostatnému grafickému procesoru,[1] procesoru Intel®[2] a různým konfiguracím velké paměti.

Odolné celohliníkové šasi

Tento odolný počítač ve špičkovém provedení byl navržen tak, aby prošel důslednými testy podle vojenských standardů[6].

Připojení. Komunikace. Spolupráce.

Pracujte a spolupracujte efektivně na cestách díky baterii s dlouhou výdrží, softwaru pro potlačení šumu s podporou umělé inteligence[8], který blokuje rušivé okolní zvuky, a zařízení, které je dostatečně výkonné pro provoz profesionálních softwarových aplikací.

Certifikace, zabezpečení a podpora

Pořiďte si profesionální počítač, který disponuje certifikací pro práci s profesionálními aplikacemi a softwarem HP Wolf Security pro firmy.[11]

Windows 11

Díky systému Windows 11 a technologii HP pro spolupráci a připojení můžete pracovat odkudkoli, aniž byste omezovali výkon nebo zabezpečení.

Procesor Intel® Core™ i7

S procesorem Intel® Core™ i7 můžete současně využívat několik výpočetně náročných programů bez kompromisů ve výkonu. [3]

39,6cm (15,6") displej FHD

Užívejte si jasný a ostrý obraz v rozlišení FHD. Pracujte pohodlně na antireflexní obrazovce bez odlesků.

Vysokorychlostní úložiště HP Z Turbo

Pracujte bez omezení odkudkoli díky místnímu úložišti PCIe, které je až 6x rychlejší než disk SSD SATA a až 21x rychlejší než tradiční pevný disk HDD. [4]

Klávesnice odolná vůči polití

K nehodám občas dochází, a proto jsme vyvinuli klávesnici s odtokovým žlábkem, který při mírném polití odvádí tekutiny spodní částí a umožňuje tak snadné čištění.

Špičkové bezpečnostní funkce

Pokročilé bezpečnostní funkce představují standardní výbavu. HP Sure Start představuje vůbec první systém BIOS s funkcí samoopravení, který zaručuje silné zabezpečení zařízení, dat a osobních údajů.

Vzhled
Typ produktu *
Mobilní pracovní stanice
Barva *
Stříbrná
Formát *
Plastový obal
Tržní kategorie
Výkon
Rok uvedení na trh
2023
Originální značka
HP
Obrazovka
Úhlopříčka displeje *
39,6 cm (15.6")
Rozlišení displeje *
1920 x 1080 px
Dotyková obrazovka *
No
Typ HD rozlišení
Full HD
Typ panelu
IPS
Antireflexní obrazovka
Yes
Jas displeje
250 cd/m²
Úhlopříčka obrazovky (v metrických jednotkách)
39,6 cm
Barevný prostor
NTSC
Barevný gamut
45%
Procesor
Výrobce procesoru *
Intel
Typ procesoru *
Intel® Core™ i7
Generace procesoru
13. generace procesorů Intel® Core™ i7
Model procesoru *
i7-13700H
Počet jader procesoru
14
Počet vláken procesoru
20
Takt procesoru při přetaktování
5 GHz
Výkonná jádra
6
Účinná jádra
8
Max. turbo frekvence jádra (výkon)
5 GHz
Max. turbo frekvence jádra (úspora)
3,7 GHz
Vyrovnávací paměť procesoru
24 MB
Typ paměti cache procesoru
L3
Základní výkon procesoru
45 W
Maximální turbo výkon
115 W
Paměť
Vnitřní paměť *
32 GB
Typ vnitřní paměti
DDR5-SDRAM
Frekvence paměti
5200 MHz
Rozvržení paměti
1 x 32 GB
Paměťové sloty
2x SO-DIMM
Maximální vnitřní paměť *
64 GB
Podpora paměťových kanálů
2 kanály
ECC
No
Non-ECC
Yes
Úložná média
Celková kapacita úložiště *
1 TB
Ukládací médium *
SSD
Celková kapacita SSD
1 TB
Počet instalovaných SSD
1
Kapacita disku SSD
1 TB
Typ paměti SSD
TLC
Rozhraní pro disky SSD
PCI Express 4.0
NVMe
Yes
Typ optické jednotky *
No
Grafika
Výrobce diskrétních GPU
NVIDIA
Diskrétní model grafického adaptéru *
NVIDIA RTX A1000
Paměť grafické karty
6 GB
Typ diskrétní grafické paměti
GDDR6
Integrovaný grafický adaptér *
Yes
Výrobce integrovaného GPU
Intel
Diskrétní grafický adaptér *
Yes
Produktová řada integrovaného grafického adaptéru
Intel Iris Xe Graphics
Model grafického adaptéru na kartě *
Intel Iris Xe Graphics
Počet diskrétních grafických adaptérů
1
Zvuk
Vestavěné reproduktory
Yes
Počet zabudovaných reproduktorů
2
Zabudovaný mikrofon
Yes
Počet mikrofonů
2
Fotoaparát
Přední kamera
Yes
Rozlišení přední kamery
5 MP
Typ HD přední kamery
HD
Infračervená kamera
Yes
Počítačová síť
Wi-Fi
Yes
Wi-Fi standard *
Wi-Fi 6E (802.11ax)
Standardy Wi-Fi
Wi-Fi 6E (802.11ax)
Počítačová síť
Mobilní síťové připojení *
No
Typ antény
2x2
Model řadiče WLAN
Intel Wi-Fi 6E AX211
Výrobce ovladače WLAN
Intel
Bluetooth
Yes
Verze Bluetooth
5.3
Možnosti připojení
Počet portů USB 3.2 (3.1 1. generace) Typ A *
2
Počet portů Thunderbolt 4
1
Kombinovaný port sluchátek/mikrofonu
Yes
Alternativní režim portu USB typu C na DisplayPort
Yes
USB Power Delivery
Yes
Klávesnice
Speciální vlastnosti klávesnice
Étanche
Polohovací zařízení
Clickpad
Numerické klávesy *
No
Podsvícení klávesnice
Yes
Voděodolná klávesnice
Yes
Klávesnice plné velikosti
Yes
Model vstupního zařízení
Clavier HP Premium
Software
Předinstalovaný software
Vyhledávač Bing pro IE11; HP Hotkey Support; HP Performance Advisor; HP Recovery Manager; HP Remote Graphics Software; HP Support Assistant; HP JumpStart; Nativní podpora Miracast; HP Connection Optimizer; HP Cloud Recovery; HP Admin; HP Privacy Settings; HP PC Hardware Diagnostics; HP Services Scan; Microsoft 365 a Office (prodávají se samostatně a k aktivaci vyžadují internetové připojení); HP Presence
Poskytovaný operační systém *
Windows 11 Pro
Přibalený software
HP Wolf Pro Security Edition (1 rok)
Charakteristiky specifické pro danou značku
HP JumpStart
Yes
Typ reproduktoru
HP Dual Speakers
HP Connection Optimizer
Yes
HP Support Assistant (asistence)
Yes
HP Smart AC Adapter
Yes
Přední kamera
HP Webcam 5MP
HP Security tools (bezpečnostní nástroje)
HP Device Access Manager; HP Power On Authentication; HP Security Manager; Zabezpečení hlavního spouštěcího záznamu; Ověřování před spuštěním; HP Sure Click; Windows Defender; HP Secure Erase; HP Manageability Integration Kit; HP Sure Sense; HP Secure Platform; HP Sure Recover Gen3; HP BIOSphere Gen6; HP Client Security Suite Gen6; HP Sure Start Gen6; HP Tamper Lock; Slot pro bezpečnostní nanozámek; HP Client Security Manager Gen7; Integrovaný bezpečnostní čip TPM 2.0; zabezpečené jádro Windows
Poskytnutý HP software
Bing search for IE11; HP Hotkey Support; HP Performance Advisor; HP Recovery Manager; HP Remote Graphics Software; Native Miracast support; HP Cloud Recovery; HP Admin; HP Privacy Settings; HP PC Hardware Diagnostics; HP Services Scan; Microsoft 365 and Office (sold separately and Internet access required for activation); HP Presence
HP segment
Firemní
HP GTIN (EAN/UPC) with options
(A2N) 197961690606; (AB7) 198122548675; (AB9) 197961690613; (ABB) 198415740649; (ABD) 198828321305; (ABF) 197961690620; (ABH) 197961914375; (ABU) 197961690637; (ABV) 197961690651; (ACQ) 197961690644; (AKE) 198122805037; (AKS) 198122805020; (B10) 198828094223; (BED) 198122805044; (BH5) 197961690675; (UUG) 197961879322; (UUZ) 197961914351
HP GTIN (EAN/UPC)
197961690606, 198122548675, 197961690613, 198415740649, 198828321305, 197961690620, 197961914375, 197961690637, 197961690651, 197961690644, 198122805037, 198122805020, 198828094223, 198122805044, 197961690675, 197961879322, 197961914351
Baterie
Typ baterie
Lithium-polymerová (LiPo)
Počet článků baterie
6
Kapacita baterie *
83 Wh
Příkon
Výkon adaptéru
150 W
Vstupní frekvence adaptéru
50/60 Hz
Vstupní napětí adaptéru
100 - 240 V
Bezpečnost
Slot pro zámek
Yes
Čtečka otisků prstů
Yes
Trusted Platform Module (TPM)
Yes
Verze Trusted Platform Module (TPM)
2.0
Ochrana heslem
Yes
Ochrana heslem
BIOS, Při zapnutí, Uživatel
Udržitelnost
Dodržování předpisů v oblasti udržitelnosti
Yes
Osvědčení o udržitelnosti
TCO
Udržitelné technologie a materiály
Nízký obsah halogenů
Hmotnost a rozměry
Šířka
359,4 mm
Hloubka
233,9 mm
Výška
22,8 mm
Hmotnost *
2 kg
Údaje o balení
Šířka balení
552 mm
Hloubka balení
69 mm
Výška balení
345 mm
Uhlíková stopa
Celková uhlíková stopa (kg of CO2e)
310
Uhlíkové emise, výroba (kg CO2e)
225
Uhlíkové emise, logistika (kg CO2e)
22
Celkové uhlíkové emise, fáze bez použití (kg CO2e)
60
Obsah balení
Včetně klávesnice
Yes
Další charakteristiky
Počet reproduktorů
2
Země Distributor
Czech Republic 1 distributor(s)
United Kingdom 1 distributor(s)
Prohlášení o vyloučení odpovědnosti HP ZBook Power 15.6 inch G10 Mobile Workstation PC Wolf Pro Security Edition Intel® Core™ i7 i7-13700H Mobilní pracovní stanice 39,6 cm (15.6") Full HD 32 GB DDR5-SDRAM 1 TB SSD NVIDIA RTX A1000 Wi-Fi 6E (802.11ax) Windows 11 Pro Stříbrná:
Prohlášení o vyloučení odpovědnosti

[1] Volitelné příslušenství, které vyžaduje konfiguraci při zakoupení.
[6] Testování není určeno k prokázání vhodnosti pro zakázky ministerstva obrany USA nebo pro vojenské použití. Výsledky testů nejsou zárukou dosažení stejného výkonu při stejných testovacích podmínkách. Náhodné poškození vyžaduje volitelnou službu HP Care Pack s ochranou před náhodným poškozením.
[8] Funkci potlačení šumu s podporou umělé inteligence obdržíte automaticky v rámci aktualizace systému Windows nebo si ji můžete stáhnout na adrese https://support.hp.com/us-en/drivers. Vyžaduje Windows 10 nebo vyšší a je kompatibilní s interními počítačovými reproduktory, mikrofonem a analogovými headsety. Nastavení potlačení šumu s podporou umělé inteligence lze konfigurovat v aplikaci HP Audio Control. 10. Wi-Fi 6E je volitelné příslušenství, které vyžaduje konfiguraci při zakoupení. Wi-Fi 6E vyžaduje pro práci v 6GHz pásmu směrovač Wi-Fi 6E, který se prodává samostatně. Dostupnost veřejných bezdrátových přístupových bodů je omezená. Wi-Fi 6E je zpětně kompatibilní s předchozími specifikacemi 802.11. K dispozici v zemích, kde je podporováno rozhraní Wi-Fi 6E.
[11] HP Wolf Security pro firmy vyžaduje Windows 10 nebo vyšší, zahrnuje různé bezpečnostní funkce HP a je k dispozici na počítačích HP Pro, Elite a pracovních stanicích. Příslušné bezpečnostní funkce jsou k dispozici v podrobnostech produktu.
[3] Vícejádrová technologie byla vyvinuta za účelem zvýšení výkonu určitých softwarových produktů. Výhody plynoucí z používání této technologie nejsou zaručené pro všechny zákazníky nebo softwarové aplikace. Výkon a taktovací frekvence se liší v závislosti na pracovním zatížení aplikací a konfiguracích hardwaru a softwaru. Číselné hodnoty u modelů, značek nebo názvů produktů Intel nemusí odpovídat výkonu.
[4] V případě pevných disků: 1 GB = 1 miliarda bajtů. 1 TB = 1 bilion bajtů. Skutečná formátovaná kapacita je nižší. Až 30 GB (systém Windows 10) místa na disku je vyhrazeno pro software k obnovení systému.
Zřeknutí se odpovědnosti pro technické specifikace
Některé funkce nejsou dostupné ve všech edicích nebo verzích systému Windows. Aby mohla být funkčnost systému Windows plně využita, systémy mohou vyžadovat instalaci vylepšeného nebo dodatečně zakoupeného hardwaru, ovladačů, softwaru nebo aktualizaci systému BIOS. Systém Windows se aktualizuje a spouští automaticky. Vyžaduje vysokorychlostní internet a účet Microsoft. Mohou být účtovány poplatky za internetové připojení a mohou existovat další požadavky pro aktualizace. Viz http://www.windows.com.
Vícejádrová technologie byla vyvinuta za účelem zvýšení výkonu určitých softwarových produktů. Výhody plynoucí z používání této technologie nejsou zaručené pro všechny zákazníky nebo softwarové aplikace. Výkon a taktovací frekvence se liší v závislosti na pracovním zatížení aplikací a konfiguracích hardwaru a softwaru. Číselné hodnoty u modelů, značek nebo názvů produktů Intel nemusí odpovídat výkonu.
Rychlost procesoru představuje režim maximálního výkonu; v režimu optimálního využití baterie procesory poběží na nižší výkon.
Výkon technologie Intel® Turbo Boost se liší v závislosti na hardwaru, softwaru a celkové konfiguraci systému. Další informace naleznete na stránce www.intel.com/technology/turboboost.
Společnost HP v souladu se zásadami poskytování podpory společnosti Microsoft nepodporuje operační systém Windows 8 a Windows 7 u produktů konfigurovaných s procesory Intel a AMD 7. generace a následujícími procesory ani neposkytuje žádné ovladače pro systém Windows 8 nebo Windows 7 na adrese http://www.support.hp.com.
Vícejádrová technologie byla vyvinuta za účelem zvýšení výkonu určitých softwarových produktů. Výhody plynoucí z používání této technologie nejsou zaručené pro všechny zákazníky nebo softwarové aplikace. Výkon a taktovací frekvence se liší v závislosti na pracovním zatížení aplikací a na konfiguraci hardwaru a softwaru. Číselné hodnoty u modelů, značek nebo názvů produktů Intel nemusí odpovídat výkonu.
Výkon funkce Intel® Turbo Boost se liší v závislosti na hardwaru, softwaru a celkové konfiguraci systému. Více informací naleznete na stránce http://www.intel.com/technology/turboboost/.
Maximalizovaný dvoukanálový výkon vyžaduje moduly SODIMM stejné velikosti a rychlosti v obou paměťových kanálech.
Společnost Intel® využívá architektury se čtyřmi sloty DIMM dosahujícími rychlosti 3 200 MT/s.
Využití maximální kapacity paměti vyžaduje 64bitový operační systém Windows. U 32bitových operačních systémů Windows nemusí být paměť větší než 3 GB plně dostupná, neboť je z části využívána systémovými prostředky.
V případě úložišť: 1 GB = 1 miliarda bajtů. 1 TB = 1 bilion bajtů. Skutečná formátovaná kapacita je nižší. Až 35 GB místa na disku (systém Windows 10) je vyhrazeno pro software k obnovení systému.
Wi-Fi 6E vyžaduje pro práci v 6GHz pásmu Windows 10 a směrovač Wi-Fi 6E, který se prodává samostatně. Dostupnost veřejných bezdrátových přístupových bodů je omezená. Wi-Fi 6E je zpětně kompatibilní s předchozími specifikacemi 802.11. K dispozici v zemích, kde je podporováno rozhraní Wi-Fi 6E.
HP Cloud Recovery je k dispozici na stolních počítačích a noteboocích HP Elite a Pro s procesory Intel® nebo AMD a vyžaduje otevřené kabelové síťové připojení. Poznámka: Pokud chcete zamezit ztrátě dat, je třeba před použitím zálohovat důležité soubory, data, fotky, videa atd. Podrobnosti jsou k dispozici na adrese https://support.hp.com/us-en/document/c05115630.
Intel® Iris® X vyžaduje konfiguraci systému s procesorem Intel® Core™ i5 nebo i7 a dvoukanálovou pamětí. Intel® Iris® X s procesorem Intel® Core™ i5 nebo 7 a jednokanálovou pamětí bude fungovat pouze jako grafika UHD.
Zobrazení HD vyžaduje obsah v rozlišení FHD a HD.
Funkce ověření obličeje Windows Hello používá kameru, která je speciálně nakonfigurována pro infračervené zobrazení z blízké vzdálenosti využívané k odemknutí zařízení se systémem Windows a také k odemknutí služby Microsoft Passport.
HP Sure Click vyžaduje systém Windows 10. Podrobnosti jsou k dispozici na adrese https://bit.ly/2PrLT6A_SureClick.
150W napájecí adaptér je k dispozici pouze se samostatnou grafikou.
Zobrazení v rozlišení QHD vyžaduje obsah QHD.
HP BIOSphere Gen6 vyžaduje systém Windows 10 a je k dispozici na vybraných počítačích HP Pro a Elite. Funkce se mohou lišit v závislosti na platformě a konfiguraci.
Rozlišení závisí na parametrech monitoru a nastavení jeho rozlišení a hloubky barev.
Skutečný jas bude na displeji HP Sure View a dotykové obrazovce nižší.
Intel vPro® vyžaduje 64bitový systém Windows 10 Pro nebo vyšší, procesor s podporou technologie vPro, čipovou sadu s podporou technologie vPro, kabelovou síť LAN nebo Wi-Fi 6E WLAN s podporou technologie vPro a TPM 2.0. Některé funkce vyžadují pro svou činnost dodatečný software třetích stran. Funkce technologie vPro® Essentials a Enterprise se liší. Viz http://intel.com/vpro.
Tento systém má předinstalovaný software Windows 10 Pro a dodává se s licencí softwaru Windows 11 Pro a rezervací softwaru k obnovení systému. V jednu chvíli můžete používat pouze jednu verzi softwaru Windows. Pokud chcete přejít z jedné verze na druhou, je třeba odinstalovat jednu verzi a druhou nainstalovat. Před odinstalováním a instalací operačního systému je třeba zálohovat veškerá data (soubory, fotky apod.), aby nedošlo k jejich ztrátě.
Pomocí bezdrátové technologie Miracast může počítač promítat projekci na televizory, projektory a přehrávače streamovaných médií, které rovněž podporují Miracast. Miracast můžete použít pro sdílení obsahu obrazovky počítače a k promítání prezentací. Další informace: http://windows.microsoft.com/en-us/windows-8/project-wireless-screen-miracast.
HP Performance Advisor umožňuje využívat pracovní stanici HP na maximum již od prvního dne. Další informace a soubory ke stažení jsou k dispozici na adrese https://www8.hp.com/us/en/workstations/performance-advisor.html.
HP Manageability Integration Kit je ke stažení na adrese http://www8.hp.com/us/en/ads/clientmanagement/overview.html.
Modul Absolute Persistence: Agent Absolute je při dodání vypnutý a zákazníci jej mohou aktivovat, jakmile si zakoupí předplatné. Předplatná je možné zakoupit na dobu až několika let. Služba je omezena, ověřte si podmínky společnosti Absolute týkající se dostupnosti mimo USA. Služba záruky absolutního obnovení se řadí mezi omezené záruky. Záruka podléhá určitým omezením. Podrobnosti jsou k dispozici na adrese http://www.absolute.com/company/legal/agreements/computrace-agreement. Odstranění dat je volitelná služba poskytovaná společností Absolute Software. Při využití této služby se záruka obnovení stává neplatnou. Aby zákazníci mohli využít službu odstranění dat, musí nejprve podepsat předautorizační dohodu a buď získat kód PIN, nebo si zakoupit jeden či více tokenů RSA SecurID od společnosti Absolute Software.
Vzhledem k nestandardnímu charakteru některých paměťových modulů jiných výrobců doporučujeme použít značkové moduly HP k zajištění kompatibility. Pokud zkombinujete paměti s různými rychlostmi, systém poběží na nižší paměťovou rychlost.
Vybrané produkty HP disponují řešením HP Presence. Funkce se liší podle platformy. Konferenční funkce HP vyžadují Windows a nejnovější aplikaci myHP, která je k dispozici prostřednictvím aktualizace OTA nebo ke stažení přes sofpaq na webu podpory HP. Dostupnost je plánována na jaro 2023.
Bezpečnostní zámek pro bezpečnostní slot se prodává samostatně.
HP Support Assistant vyžaduje internetové připojení.
HP Connection Optimizer vyžaduje systém Windows 10.
Baterie je interní a není uživatelsky vyměnitelná. Servis v rámci záruky. Baterie mají standardně jednoletou omezenou záruku s výjimkou baterií s dlouhou výdrží, na které se vztahuje stejná 1letá nebo 3letá záruka jako na platformu.
HP Sure Start Gen6 je k dispozici na vybraných počítačích HP a vyžaduje systém Windows 10.
HP Services Scan získáte přes Windows Update u vybraných produktů a po kontrole nároku u každého hardwarového zařízení rozhodne, zda byla zakoupena služba podporující HP TechPulse, a automaticky stáhne příslušný software. HP TechPulse představuje telemetrickou a analytickou platformu, která zajišťuje kritická data týkající se zařízení a aplikací. Kompletní systémové požadavky nebo informace o vypnutí této funkce jsou k dispozici na adrese http://www.hpdaas.com/requirements. Není k dispozici v Číně.
U nových baterií se skutečná provozní doba (Wh) může od uvedené kapacity lišit a kapacita plného nabití se může lišit až o 10 %, což je typické pro lithium-iontové baterie. Kapacita baterie vlivem dlouhodobého používání přirozeně klesá v závislosti na několika faktorech, jako jsou konfigurace řízení stavu baterie, doba skladování, teplota, prostředí, využívané aplikace, funkce, konfigurace systému a nastavení napájení.
Vychází z registrace US EPEAT® podle normy IEEE 1680.1-2018 EPEAT®. Stav EPEAT® se v jednotlivých zemích liší. Další informace jsou k dispozici na adrese www.epeat.net.
Externí napájecí zdroje, napájecí kabely, ostatní kabely a periferie nemají nízký obsah halogenů. Servisní díly obdržené po zakoupení nemusí mít nízký obsah halogenů.
Sestava dvou mikrofonů, pokud je zařízení vybavené volitelnou webkamerou a volitelným prostorovým mikrofonem.
Služba Secure Erase vyhovuje metodám stanoveným ve speciální publikaci pro čištění médií 800-88 Národního ústavu pro normy a technologii. HP Secure Erase nepodporuje platformy s pamětí Intel® Optane™.
HP Sure Recover Gen3 je k dispozici na vybraných počítačích HP a vyžaduje otevřené síťové připojení. Pokud chcete zamezit ztrátě dat, je třeba před použitím aplikace HP Sure Recover zálohovat důležité soubory, data, fotky, videa atd. Síťové obnovení přes rozhraní Wi-Fi je k dispozici pouze na počítačích s modulem Intel Wi-Fi.
Slot úložiště 1 podporuje rozhraní PCIe Gen3 a Gen4.
Vyžaduje procesor Intel® vPro®, AMD Ryzen™ Pro nebo Qualcomm® s platformou SD850 nebo vyšší a dále 8 GB nebo více systémové paměti. Zabezpečené jádro počítače může být aktivováno z výroby.
Výdrž baterie se liší v závislosti na konkrétním modelu, konfiguraci, spuštěných aplikacích, funkcích, míře využití, bezdrátovém připojení a nastavení řízení spotřeby. Maximální kapacita baterie vlivem dlouhodobého používání přirozeně klesá. Další podrobnosti jsou k dispozici ve srovnávacím testu baterií MobileMark18 na adrese https://bapco.com/products/mobilemark-2018/.
Maximální rychlost 40 Gb/s rozhraní Thunderbolt™ 4 a USB4™ se rozdělí mezi různé datové operace.
Tento produkt zahrnuje jednoletou (1) licenci HP Wolf Pro Security Edition, která obsahuje nástroje HP Sure Click Pro a HP Sure Sense Pro. Software HP Wolf Pro Security Edition disponuje licencí v rámci podmínek licenční smlouvy s koncovým uživatelem HP (EULA), které jsou k dispozici na adrese https://support.hp.com/us-en/document/ish_3875769-3873014-16 s následující změnou: „7. Doba platnosti. Pokud není doba platnosti ukončena dříve jiným způsobem v souladu s podmínkami uvedenými v této smlouvě EULA, licence pro software HP Wolf Pro Security Edition (HP Sure Sense Pro a HP Sure Click Pro) nabývá účinnosti po aktivaci a trvá po dobu dvanácti (12) měsíců (‚počáteční doba platnosti‘). Na konci počáteční doby platnosti můžete buď (a) zakoupit obnovenou licenci pro software HP Wolf Pro Security Edition na adrese HP.com, u prodejce HP či distribučního partnera HP, nebo (b) dále využívat standardní verzi aplikací HP Sure Click a HP Sure Sense bez dalších poplatků, ale také bez nejnovějších aktualizací a podpory HP.“