location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ZBook Studio 16 G10 Intel® Core™ i7 i7-13700H Mobilní pracovní stanice 40,6 cm (16") WUXGA 32 GB DDR5-SDRAM 512 GB SSD NVIDIA GeForce RTX 4070 Wi-Fi 6E (802.11ax) Windows 11 Pro Šedá

Značka:
Obvykle ochranná známka výrobce, pod kterou zákazníci firmu znají. Jeden výrobce může vyrábět zboží pod různými značkami. Někteří výrobci licencují své značky dalším firmám.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ZBook Studio
HP segment:
HP segment
Firemní
Název produktu:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
16 G10
Kód produktu:
Unikátní identifikátor produktu, který mu přiřadil jeho výrobce. Více kódů produktu může být přiřazeno k jednomu mateřskému kódu v případě, že jsou jejich specifikace identické. Tím se odstraní nesprávné kódy nebo nepodstatné logistické informace.
98J77ET
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0198122212224 show
Kategorie:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Kvalita datového listu: vytvořen/standardizován Icecatem
Kvalita produktových listů může mít několik úrovní:
načtena jen logistická data: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
vytvořen/standardizován Icecatem: the data-sheet is created or standardized by an Icecat editor.
Počet zhlédnutí produktu: 2351
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Poslední aktualizace:: 13 Sep 2024 01:15:43
Datum poslední změny produktového listu v katalogu Icecatu
CE Marking (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP ZBook Studio 16 G10 Intel® Core™ i7 i7-13700H Mobilní pracovní stanice 40,6 cm (16") WUXGA 32 GB DDR5-SDRAM 512 GB SSD NVIDIA GeForce RTX 4070 Wi-Fi 6E (802.11ax) Windows 11 Pro Šedá
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Core™ i7-13700H (max. 5,0 GHz s technologií Intel® Turbo Boost, 24 MB mezipaměti L3, 14 jader, 20 vláken)
  • - Windows 11 Pro
  • - 40,6cm (16") displej WUXGA
  • - Mobilní grafický procesor NVIDIA® GeForce RTX™ 4070 (8 GB vyhrazené paměti GDDR6)
  • - 32 GB memory; 512 GB SSD storage
Záruka: 1letá (1/1/0) omezená záruka zahrnuje 1letou záruku na díly a práci. Bez oprav u zákazníka. Podmínky záruky se mohou v jednotlivých zemích lišit. Záruka podléhá určitým omezením a výjimkám.
Long product name HP ZBook Studio 16 G10 Intel® Core™ i7 i7-13700H Mobilní pracovní stanice 40,6 cm (16") WUXGA 32 GB DDR5-SDRAM 512 GB SSD NVIDIA GeForce RTX 4070 Wi-Fi 6E (802.11ax) Windows 11 Pro Šedá :
The short editorial description of HP ZBook Studio 16 G10 Intel® Core™ i7 i7-13700H Mobilní pracovní stanice 40,6 cm (16") WUXGA 32 GB DDR5-SDRAM 512 GB SSD NVIDIA GeForce RTX 4070 Wi-Fi 6E (802.11ax) Windows 11 Pro Šedá

16″ mobilní pracovní stanice HP ZBook Studio G10 Wolf Pro Security Edition, 16", Windows 11 Pro, Intel® Core™ i7, 32GB RAM, 512GB SSD, NVIDIA® GeForce® RTX™ 4070, WUXGA
Více>>>
HP ZBook Studio 16 G10 Intel® Core™ i7 i7-13700H Mobilní pracovní stanice 40,6 cm (16") WUXGA 32 GB DDR5-SDRAM 512 GB SSD NVIDIA GeForce RTX 4070 Wi-Fi 6E (802.11ax) Windows 11 Pro Šedá:
The official marketing text of HP ZBook Studio 16 G10 Intel® Core™ i7 i7-13700H Mobilní pracovní stanice 40,6 cm (16") WUXGA 32 GB DDR5-SDRAM 512 GB SSD NVIDIA GeForce RTX 4070 Wi-Fi 6E (802.11ax) Windows 11 Pro Šedá as supplied by the manufacturer

Působivé pohlcení. Dokonalé rozměry.
Buďte připraveni na nečekanou inspiraci. Neuvěřitelně elegantní počítač ZBook Studio s profesionálním výkonem, který se pohodlně vejde do tašky, vám pomůže zvýšit produktivitu a soustředit se naplno. Nyní můžete vytvářet složité modely, vykreslovat v reálném čase nebo vizualizovat data odkudkoli.

Short summary description HP ZBook Studio 16 G10 Intel® Core™ i7 i7-13700H Mobilní pracovní stanice 40,6 cm (16") WUXGA 32 GB DDR5-SDRAM 512 GB SSD NVIDIA GeForce RTX 4070 Wi-Fi 6E (802.11ax) Windows 11 Pro Šedá:
This short summary of the HP ZBook Studio 16 G10 Intel® Core™ i7 i7-13700H Mobilní pracovní stanice 40,6 cm (16") WUXGA 32 GB DDR5-SDRAM 512 GB SSD NVIDIA GeForce RTX 4070 Wi-Fi 6E (802.11ax) Windows 11 Pro Šedá data-sheet is auto-generated and uses the product title and the first six key specs.

HP ZBook Studio 16 G10, Intel® Core™ i7, 40,6 cm (16"), 1920 x 1200 px, 32 GB, 512 GB, Windows 11 Pro

Long summary description HP ZBook Studio 16 G10 Intel® Core™ i7 i7-13700H Mobilní pracovní stanice 40,6 cm (16") WUXGA 32 GB DDR5-SDRAM 512 GB SSD NVIDIA GeForce RTX 4070 Wi-Fi 6E (802.11ax) Windows 11 Pro Šedá:
This is an auto-generated long summary of HP ZBook Studio 16 G10 Intel® Core™ i7 i7-13700H Mobilní pracovní stanice 40,6 cm (16") WUXGA 32 GB DDR5-SDRAM 512 GB SSD NVIDIA GeForce RTX 4070 Wi-Fi 6E (802.11ax) Windows 11 Pro Šedá based on the first three specs of the first five spec groups.

HP ZBook Studio 16 G10. Typ produktu: Mobilní pracovní stanice, Formát: Plastový obal. Typ procesoru: Intel® Core™ i7, Model procesoru: i7-13700H. Úhlopříčka displeje: 40,6 cm (16"), Typ HD rozlišení: WUXGA, Rozlišení displeje: 1920 x 1200 px. Vnitřní paměť: 32 GB, Typ vnitřní paměti: DDR5-SDRAM. Celková kapacita úložiště: 512 GB, Ukládací médium: SSD. Model grafického adaptéru na kartě: Intel Iris Xe Graphics, Diskrétní model grafického adaptéru: NVIDIA GeForce RTX 4070. Poskytovaný operační systém: Windows 11 Pro. Barva: Šedá

Profesionální výkon pro největší projekty

Zdokonalte efektivitu práce v 3D prostředí díky procesoru Intel®[1], integrované nebo samostatné grafice[2] a vylepšené paměti.

Zobrazte více obsahu bez nutnosti přílišného posouvání

Oživte své projekty na úchvatném displeji, který vám díky poměru stran 16 : 10 umožní zobrazovat více obsahu na výšku.

Tvořte a spolupracujte na cestách

Pracujte efektivně na lehkém notebooku s dlouhou výdrží a softwarem pro potlačení šumu s podporou umělé inteligence.[5]

Pracovní notebook, na kterém můžete i hrát

Užijte si rychlé a plynulé hraní díky profesionální grafické kartě NVIDIA RTX™ či grafické kartě GeForce RTX™.[2] Zvýrazněte si oblíbené klávesy nebo si vytvořte vlastní klávesové mapy pomocí softwaru Z Light Space9 a RGB klávesnice s LED podsvícením pro jednotlivé klávesy.[8]

Windows 11

Díky systému Windows 11 a technologii HP pro spolupráci a připojení můžete pracovat odkudkoli, aniž byste omezovali výkon nebo zabezpečení.

Procesor Intel® Core™ i7

S procesorem Intel® Core™ i7 můžete současně využívat několik výpočetně náročných programů bez kompromisů ve výkonu. [1]

Vysokorychlostní úložiště HP Z Turbo

Pracujte bez omezení odkudkoli díky místnímu úložišti PCIe, které je až 6x rychlejší než disk SSD SATA a až 21x rychlejší než tradiční pevný disk HDD. [3]

HP Fast Charge

Ultrarychlé nabíjení navíc umožňuje nabít vybitou baterii na 50 % kapacity za pouhých 30 minut. [4]

Klávesnice odolná vůči polití

K nehodám občas dochází, a proto jsme vyvinuli klávesnici s odtokovým žlábkem, který při mírném polití odvádí tekutiny spodní částí a umožňuje tak snadné čištění.

Špičkové bezpečnostní funkce

Pokročilé bezpečnostní funkce představují standardní výbavu. HP Sure Start představuje vůbec první systém BIOS s funkcí samoopravení, který zaručuje silné zabezpečení zařízení, dat a osobních údajů.

Vzhled
Typ produktu *
Mobilní pracovní stanice
Barva *
Šedá
Formát *
Plastový obal
Tržní kategorie
Výkon
Rok uvedení na trh
2023
Originální značka
HP
Obrazovka
Úhlopříčka displeje *
40,6 cm (16")
Rozlišení displeje *
1920 x 1200 px
Dotyková obrazovka *
No
Typ HD rozlišení
WUXGA
Typ panelu
IPS
LED podsvícení
Yes
Antireflexní obrazovka
Yes
Technologie rámečku displeje
Micro-Edge
Jas displeje
400 cd/m²
Úhlopříčka obrazovky (v metrických jednotkách)
40,6 cm
Barevný prostor
sRGB
Barevný gamut
100%
Procesor
Výrobce procesoru *
Intel
Typ procesoru *
Intel® Core™ i7
Generace procesoru
13. generace procesorů Intel® Core™ i7
Model procesoru *
i7-13700H
Počet jader procesoru
14
Počet vláken procesoru
20
Takt procesoru při přetaktování
5 GHz
Výkonná jádra
6
Účinná jádra
8
Max. turbo frekvence jádra (výkon)
5 GHz
Max. turbo frekvence jádra (úspora)
3,7 GHz
Vyrovnávací paměť procesoru
24 MB
Typ paměti cache procesoru
L3
Základní výkon procesoru
45 W
Maximální turbo výkon
115 W
Paměť
Vnitřní paměť *
32 GB
Typ vnitřní paměti
DDR5-SDRAM
Frekvence paměti
5600 MHz
Formát paměti
SO-DIMM
Rozvržení paměti
2 x 16 GB
Paměťové sloty
2x SO-DIMM
Podpora paměťových kanálů
2 kanály
ECC
No
Non-ECC
Yes
Úložná média
Celková kapacita úložiště *
512 GB
Ukládací médium *
SSD
Celková kapacita SSD
512 GB
Počet instalovaných SSD
1
Kapacita disku SSD
512 GB
Typ paměti SSD
TLC
Rozhraní pro disky SSD
PCI Express 4.0
NVMe
Yes
Typ optické jednotky *
No
Integrovaná čtečka karet
Yes
Kompatibilní paměťové karty
MicroSD (TransFlash)
Grafika
Výrobce diskrétních GPU
NVIDIA
Diskrétní model grafického adaptéru *
NVIDIA GeForce RTX 4070
Paměť grafické karty
8 GB
Typ diskrétní grafické paměti
GDDR6
Integrovaný grafický adaptér *
Yes
Výrobce integrovaného GPU
Intel
Diskrétní grafický adaptér *
Yes
Produktová řada integrovaného grafického adaptéru
Intel Iris Xe Graphics
Model grafického adaptéru na kartě *
Intel Iris Xe Graphics
Počet diskrétních grafických adaptérů
1
Zvuk
Zvukový systém
B&O PLAY
Vestavěné reproduktory
Yes
Počet zabudovaných reproduktorů
4
Výrobce reproduktorů
Bang & Olufsen
Zabudovaný mikrofon
Yes
Počet mikrofonů
2
Fotoaparát
Přední kamera
Yes
Typ HD přední kamery
HD
Infračervená kamera
Yes
Počítačová síť
Wi-Fi
Yes
Počítačová síť
Wi-Fi standard *
Wi-Fi 6E (802.11ax)
Standardy Wi-Fi
Wi-Fi 6E (802.11ax)
Mobilní síťové připojení *
No
Typ antény
2x2
Model řadiče WLAN
Intel Wi-Fi 6E AX211
Výrobce ovladače WLAN
Intel
Připojení na síť Ethernet
No
Bluetooth
Yes
Verze Bluetooth
5.3
Miracast
Yes
Možnosti připojení
Počet portů USB 3.2 (3.1 1. generace) Typ A *
1
Počet portů USB 3.2 (3.1 generace 2) typu C
1
Počet portů Thunderbolt 4
2
Intel® Thunderbolt 4
Yes
Kombinovaný port sluchátek/mikrofonu
Yes
Alternativní režim portu USB typu C na DisplayPort
Yes
USB Power Delivery
Yes
USB Sleep-and-Charge
Yes
Porty USB Sleep-and-Charge
2
Klávesnice
Speciální vlastnosti klávesnice
Étanche
Polohovací zařízení
Clickpad
Numerické klávesy *
No
Podsvícení klávesnice
Yes
Voděodolná klávesnice
Yes
Klávesnice plné velikosti
Yes
Software
Předinstalovaný software
Vyhledávač Bing pro IE11; HP Hotkey Support; Software HP Noise Cancellation; HP Performance Advisor; HP Support Assistant; Nativní podpora Miracast; HP Connection Optimizer; myHP; HP Privacy Settings; Data Science Stack; HP Easy Clean; HP PC Hardware Diagnostics; Windows 10 Cloud Recovery Client; HP Z Light Space; Software HP Camera a Super Resolution; HP Services Scan; Microsoft 365 a Office (prodávají se samostatně a k aktivaci vyžadují internetové připojení); HP Presence
Software na vyzkoušení
HP Wolf Pro Security Edition
Poskytovaný operační systém *
Windows 11 Pro
Přibalený software
HP Wolf Pro Security Edition (1 rok)
Charakteristiky specifické pro danou značku
Typ reproduktoru
HP Quad Speakers
HP Connection Optimizer
Yes
HP Support Assistant (asistence)
Yes
Přední kamera
HP Webcam HD IR
HP Security tools (bezpečnostní nástroje)
Modul Absolute Persistence; HP Credential Manager; HP Power On Authentication; Zabezpečení hlavního spouštěcího záznamu; Ověřování před spuštěním; Windows Defender; HP Manageability Integration Kit; HP BIOSphere Gen6; HP Sure Start Gen6; HP Sure Admin; HP Image Assistant; Slot pro bezpečnostní nanozámek; HP Image Assistant Gen4.6; HP Client Security Manager Gen7; Trusted Platform Module TPM 2.0; HP Privacy Key
Nástroje správy
HP Power Manager
Poskytnutý HP software
HP Hotkey Support; HP Noise Cancellation Software; HP Performance Advisor; HP Support Assistant; HP Connection Optimizer; myHP; HP Privacy Settings; HP Easy Clean; HP PC Hardware Diagnostics; HP Z Light Space; HP Camera & Super Resolution Software; HP Presence
HP segment
Firemní
HP GTIN (EAN/UPC) with options
(AB9) 198828332578; (ABH) 198122212217; (ACQ) 198828032300; (B10) 198828032294; (BH5) 198828032287; (UUG) 198122212200; (UUZ) 198122212224
HP GTIN (EAN/UPC)
198828332578, 198122212217, 198828032300, 198828032294, 198828032287, 198122212200, 198122212224
Baterie
Typ baterie
Lithium-polymerová (LiPo)
Počet článků baterie
6
Kapacita baterie *
86 Wh
Rychlé nabíjení
Yes
Rychlá doba nabíjení (50 %)
30 min
Příkon
Výkon adaptéru
200 W
Vstupní frekvence adaptéru
50/60 Hz
Vstupní napětí adaptéru
100 - 240 V
Bezpečnost
Slot pro zámek
Yes
Čtečka otisků prstů
Yes
Trusted Platform Module (TPM)
Yes
Verze Trusted Platform Module (TPM)
2.0
Ochrana heslem
Yes
Ochrana heslem
BIOS, Při zapnutí, Uživatel
Osvědčení
Slabý halogen
Yes
Udržitelnost
Dodržování předpisů v oblasti udržitelnosti
Yes
Osvědčení o udržitelnosti
TCO
Udržitelné technologie a materiály
Nízký obsah halogenů
Hmotnost a rozměry
Šířka
356 mm
Hloubka
242 mm
Výška
19 mm
Hmotnost *
1,73 kg
Údaje o balení
Šířka balení
552 mm
Hloubka balení
69 mm
Výška balení
345 mm
Obsah balení
Včetně klávesnice
Yes
Další charakteristiky
Počet reproduktorů
4
Země Distributor
Czech Republic 1 distributor(s)
United Kingdom 1 distributor(s)
Prohlášení o vyloučení odpovědnosti HP ZBook Studio 16 G10 Intel® Core™ i7 i7-13700H Mobilní pracovní stanice 40,6 cm (16") WUXGA 32 GB DDR5-SDRAM 512 GB SSD NVIDIA GeForce RTX 4070 Wi-Fi 6E (802.11ax) Windows 11 Pro Šedá:
Prohlášení o vyloučení odpovědnosti

[1] Vícejádrová technologie byla vyvinuta za účelem zvýšení výkonu určitých softwarových produktů. Výhody plynoucí z používání této technologie nejsou zaručené pro všechny zákazníky nebo softwarové aplikace. Výkon a taktovací frekvence se liší v závislosti na pracovním zatížení aplikací a konfiguraci hardwaru i softwaru. Číselné hodnoty u modelů, značek nebo názvů produktů Intel nemusí odpovídat výkonu.
[2] Volitelné příslušenství, které vyžaduje konfiguraci při zakoupení.
[5] Potlačení šumu s podporou umělé inteligence obdržíte automaticky v rámci aktualizace systému Windows nebo si tuto funkci můžete po zpřístupnění stáhnout na adrese https://support.hp.com/us-en/drivers. Vyžaduje systém Windows 10 nebo vyšší, který je kompatibilní s interními reproduktory počítače a analogovými sluchátky s mikrofonem. Nastavení funkce potlačení šumu DNN lze upravit prostřednictvím aplikace HP Audio Control.
[8] RGB klávesnice je volitelné konfigurovatelné příslušenství. K dispozici pouze v USA, Spojeném království, Německu a Francii.
[3] V případě pevných disků: 1 GB = 1 miliarda bajtů. 1 TB = 1 bilion bajtů. Skutečná formátovaná kapacita je nižší. Až 30 GB (systém Windows 10) místa na disku je vyhrazeno pro software k obnovení systému.
[4] Nabije baterii až na 50 % kapacity za 30 minut, když je systém vypnutý nebo v pohotovostním režimu. Vyžaduje se napájecí adaptér s výkonem alespoň 65 W. Jakmile je baterie nabitá na 50 % kapacity, rychlost nabíjení se vrátí do normálu. Doba nabíjení se může vzhledem k odchylkám mezi systémy lišit o +/-10 %.
Zřeknutí se odpovědnosti pro technické specifikace
Tento systém má předinstalovaný software Windows 10 Pro a dodává se s licencí softwaru Windows 11 Pro a rezervací softwaru k obnovení systému. V jednu chvíli můžete používat pouze jednu verzi softwaru Windows. Pokud chcete přejít z jedné verze na druhou, je třeba odinstalovat jednu verzi a druhou nainstalovat. Před odinstalováním a instalací operačního systému je třeba zálohovat veškerá data (soubory, fotky apod.), aby nedošlo k jejich ztrátě.
Rychlost procesoru představuje režim maximálního výkonu; v režimu optimálního využití baterie procesory poběží na nižší výkon.
Výkon technologie Intel® Turbo Boost se liší v závislosti na hardwaru, softwaru a celkové konfiguraci systému. Další informace jsou k dispozici na adrese http://www.intel.com/technology/turboboost.
Společnost HP v souladu se zásadami poskytování podpory společnosti Microsoft nepodporuje operační systém Windows 8 a Windows 7 u produktů konfigurovaných s procesory Intel a AMD 7. generace a následujícími procesory ani neposkytuje žádné ovladače pro systém Windows 8 nebo Windows 7 na adrese http://www.support.hp.com.
Vícejádrová technologie byla vyvinuta za účelem zvýšení výkonu určitých softwarových produktů. Výhody plynoucí z používání této technologie nejsou zaručené pro všechny zákazníky nebo softwarové aplikace. Výkon a taktovací frekvence se liší v závislosti na pracovním zatížení aplikací a na konfiguraci hardwaru a softwaru. Číselné hodnoty u modelů, značek nebo názvů produktů Intel nemusí odpovídat výkonu.
Výkon funkce Intel® Turbo Boost se liší v závislosti na hardwaru, softwaru a celkové konfiguraci systému. Více informací naleznete na stránce http://www.intel.com/technology/turboboost/.
HP Tamper Lock je volitelné příslušenství, které vyžaduje konfiguraci při zakoupení a vytvoření hesla správce před použitím.
Vícejádrová technologie byla vyvinuta za účelem zvýšení výkonu určitých softwarových produktů. Výhody plynoucí z používání této technologie nejsou zaručené pro všechny zákazníky nebo softwarové aplikace. Výkon a taktovací frekvence se liší v závislosti na pracovním zatížení aplikací a konfiguracích hardwaru i softwaru. Číslování, značky a názvy produktů Intel nemusí odpovídat výkonu.
V případě úložišť: 1 GB = 1 miliarda bajtů. 1 TB = 1 bilion bajtů. Skutečná formátovaná kapacita je nižší. Až 35 GB místa na disku (systém Windows) je vyhrazeno pro software k obnovení systému
Vzhledem k nestandardnímu charakteru některých paměťových modulů jiných výrobců doporučujeme použít značkové moduly HP k zajištění kompatibility. Pokud zkombinujete paměti s různými rychlostmi, systém poběží na nižší paměťovou rychlost.
Multifunkční port USB-C je kompatibilní se samostatnými grafikami a grafikou Intel® Iris Xe. Poznámka: Samostatná grafika NVIDIA podporuje rozhraní HDMI 2.1 kromě grafického procesoru QN20-P1 (podpora HDMI 2.0).
Intuitivní ovládací panel HP Power Manager umožňuje správu a monitorování výkonu i stavu baterie a přizpůsobení možností nabíjení.
Rozhraní Wi-Fi 6E vyžaduje pro práci v 6GHz pásmu směrovač Wi-Fi 6E, který se prodává samostatně. Dostupnost veřejných bezdrátových přístupových bodů je omezená. Rozhraní Wi-Fi 6E je zpětně kompatibilní s předchozími specifikacemi 802.11. K dispozici pouze v zemích, kde je podporováno rozhraní Wi-Fi 6E.
Zobrazení v rozlišení UHD vyžaduje obsah UHD.
Zobrazení v rozlišení HD vyžaduje obsah HD.
Funkce ověření obličeje Windows Hello používá kameru, která je speciálně nakonfigurována pro infračervené zobrazení z blízké vzdálenosti využívané k odemknutí zařízení se systémem Windows a také k odemknutí služby Microsoft Passport.
Konfigurace UMA a samostatná konfigurace podporuje 4 nezávislé displeje (grafické karty Intel a NVIDIA, režim UMA/DIS vyžaduje zavření víka nebo poskytuje podporu pouze 3 externích displejů. Max. rozlišení = 8K při 60 Hz (miniDP) 4K při 60 Hz (výstupní port Type-C s adaptérem Type-C na DP), 4K při 60 Hz (výstupní port Type-C s adaptérem Type-C na DP) nebo 4K při 60 Hz (DP1) a 2,5K při 60 Hz (DP2) a FHD (VGA) nebo 4K při 60 Hz (jeden port DP) a 4K při 60 Hz (výstupní port Type-C s adaptérem Type-C na DP).
Řešení HP Smart Support automaticky shromažďuje telemetrii potřebnou k úvodnímu spuštění produktu, aby mohlo poskytnout konfigurační data na úrovni zařízení a přehled o jeho stavu. Je předinstalováno u vybraných produktů v rámci služby HP Factory Configuration Services nebo ho můžete stáhnout. Další informace o aktivaci řešení HP Smart Support nebo jeho stažení jsou k dispozici na adrese http://www.hp.com/smart-support.
Sdílená grafická paměť (UMA) využívá část celkové paměti systému pro grafický výkon. Systémovou paměť vyhrazenou na grafické výpočty nemají programy k dispozici pro jiné účely.
HP Services Scan získáte přes Windows Update u vybraných produktů a po kontrole nároku u každého hardwarového zařízení rozhodne, zda byla zakoupena služba podporující HP TechPulse, a automaticky stáhne příslušný software. HP TechPulse představuje telemetrickou a analytickou platformu, která zajišťuje kritická data týkající se zařízení a aplikací. Kompletní systémové požadavky nebo informace o vypnutí této funkce jsou k dispozici na adrese http://www.hpdaas.com/requirements. Není k dispozici v Číně.
Konfigurace grafického procesoru mohou být omezeny na určité konfigurace grafického procesoru / paměti.
Klávesnice HP RGB Z Command je k dispozici pouze v USA, Spojeném království, Francii a Německu. Není k dispozici s filtrem ochrany soukromí.
Data Science Stack je k dispozici jen ve vybraných produktech.
U nových baterií se skutečná provozní doba (Wh) může od uvedené kapacity lišit a kapacita plného nabití se může lišit až o 10 %, což je typické pro lithium-iontové baterie. Kapacita baterie vlivem dlouhodobého používání přirozeně klesá v závislosti na několika faktorech, jako jsou konfigurace řízení stavu baterie, doba skladování, teplota, prostředí, využívané aplikace, funkce, konfigurace systému a nastavení napájení.
Možnosti displeje mohou být omezeny na určité konfigurace procesoru/grafiky.
HP Z Light Space je volitelná funkce, která vyžaduje Windows 10 nebo vyšší a je nutné ji nakonfigurovat při nákupu hardwaru.
Rozlišení závisí na parametrech monitoru a nastavení jeho rozlišení a hloubky barev.
K dispozici na vybraných počítačích HP se systémem Windows 10 nebo vyšším a procesory Intel.
Pomocí bezdrátové technologie Miracast může počítač promítat projekci na televizory, projektory a přehrávače streamovaných médií, které rovněž podporují Miracast. Miracast můžete použít pro sdílení obsahu obrazovky počítače a k promítání prezentací. Další informace: http://windows.microsoft.com/en-us/windows-8/project-wireless-screen-miracast.
Další samostatné grafické procesory NVIDIA: Podpora dekódování HD, DX12, HDMI 2.1, mDP 1.4, HDCP 2.3 přes DP až 5K při 60 Hz (bez DSC) nebo 8K při 60 Hz (s DSC a nutností 2 hlav displejů) a přes HDMI až 8K při 60 Hz (s DSC a nutností 2 hlav displejů)
HP Connection Optimizer vyžaduje systém Windows 10.
Funkce nástroje HP BIOSphere Gen6 se mohou lišit v závislosti na platformě a konfiguraci.
Agent Absolute je při dodání vypnutý a zákazníci jej mohou aktivovat, jakmile si zakoupí předplatné. Předplatná je možné zakoupit na dobu až několika let. Služba je omezena, ověřte si podmínky společnosti Absolute týkající se dostupnosti mimo USA. Služba záruky absolutního obnovení se řadí mezi omezené záruky. Záruka podléhá určitým omezením. Podrobnosti jsou k dispozici na adrese http://www.absolute.com/company/legal/agreements/computrace-agreement. Odstranění dat je volitelná služba poskytovaná společností Absolute Software. Při využití této služby se záruka obnovení stává neplatnou. Aby zákazníci mohli využít službu odstranění dat, musí nejprve podepsat předautorizační dohodu a buď získat kód PIN, nebo si zakoupit jeden či více tokenů RSA SecurID od společnosti Absolute Software.
HP Manageability Integration Kit je ke stažení na adrese http://www.hp.com/go/clientmanagement.
Bezpečnostní zámek pro bezpečnostní slot se prodává samostatně.
HP Client Security Manager Gen7 vyžaduje systém Windows a je k dispozici na vybraných počítačích HP Elite a Pro.
HP Sure Start Gen6 je k dispozici na vybraných počítačích HP.
Vychází z registrace US EPEAT® podle normy IEEE 1680.1-2018 EPEAT®. Stav EPEAT® se v jednotlivých zemích liší. Další informace jsou k dispozici na adrese www.epeat.net.
Externí napájecí zdroje, napájecí kabely, ostatní kabely a periferie nemají nízký obsah halogenů. Servisní díly obdržené po zakoupení nemusí mít nízký obsah halogenů.
HP Fact Charge nabije baterii až na 50 % kapacity za 30 minut, když je systém vypnutý nebo v pohotovostním režimu. Vyžaduje napájecí adaptér s výkonem alespoň 65 W. Jakmile je baterie nabitá na 50 % své kapacity, rychlost nabíjení se vrátí do normálu. Doba nabíjení se může lišit o +/-10 % vzhledem k odchylkám mezi systémy.
150W napájecí adaptér není k dispozici u grafik NVIDIA RTX™.
HP Sure Admin vyžaduje Windows 10 nebo vyšší, HP BIOS, HP Manageability Integration Kit z adresy http://www.hp.com/go/clientmanagement a aplikaci pro chytré telefony HP Sure Admin Local Access Authenticator z obchodů Google Play nebo Apple Store.
HP Easy Clean vyžaduje systém Windows 10 RS3 a zakáže pouze klávesnici, dotykovou obrazovku a clickpad. Porty zůstanou povolené. Pokyny k čištění jsou k dispozici v uživatelské příručce.
Vybrané produkty HP disponují řešením HP Presence. Funkce se liší podle platformy. Konferenční funkce HP vyžadují Windows a nejnovější aplikaci myHP, která je k dispozici prostřednictvím aktualizace OTA nebo ke stažení přes sofpaq na webu podpory HP. Dostupnost je plánována na jaro 2023.
Tento produkt zahrnuje jednoletou (1) licenci HP Wolf Pro Security Edition, která obsahuje nástroje HP Sure Click Pro a HP Sure Sense Pro. Software HP Wolf Pro Security Edition disponuje licencí v rámci podmínek licenční smlouvy s koncovým uživatelem HP (EULA), které jsou k dispozici na adrese https://support.hp.com/us-en/document/ish_3875769-3873014-16 s následující změnou: „7. Doba platnosti. Pokud není doba platnosti ukončena dříve jiným způsobem v souladu s podmínkami uvedenými v této smlouvě EULA, licence pro software HP Wolf Pro Security Edition (HP Sure Sense Pro a HP Sure Click Pro) nabývá účinnosti po aktivaci a trvá po dobu dvanácti (12) měsíců (‚počáteční doba platnosti‘). Na konci počáteční doby platnosti můžete buď (a) zakoupit obnovenou licenci pro software HP Wolf Pro Security Edition na adrese HP.com, u prodejce HP či distribučního partnera HP, nebo (b) dále využívat standardní verzi aplikací HP Sure Click a HP Sure Sense bez dalších poplatků, ale také bez nejnovějších aktualizací a podpory HP.“
Čtečka mediálních karet MicroSD 7.1 podporuje karty SD 4.0 při rychlostech SD 3.0 u jakéhokoli hostitele SD 7.0. Karta SD 7.0 bude k dispozici pravděpodobně později v roce 2022.