location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ZBook Fury 16 G10 Intel® Core™ i7 i7-13700HX Mobilní pracovní stanice 40,6 cm (16") WUXGA 32 GB DDR5-SDRAM 1 TB SSD NVIDIA RTX 3500 Ada Wi-Fi 6E (802.11ax) Windows 11 Pro Šedá

Značka:
Obvykle ochranná známka výrobce, pod kterou zákazníci firmu znají. Jeden výrobce může vyrábět zboží pod různými značkami. Někteří výrobci licencují své značky dalším firmám.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ZBook Fury
HP segment:
HP segment
Firemní
Název produktu:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
16 G10
Kód produktu:
Unikátní identifikátor produktu, který mu přiřadil jeho výrobce. Více kódů produktu může být přiřazeno k jednomu mateřskému kódu v případě, že jsou jejich specifikace identické. Tím se odstraní nesprávné kódy nebo nepodstatné logistické informace.
98J51ET
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0197961691825 show
Kategorie:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Kvalita datového listu: vytvořen/standardizován Icecatem
Kvalita produktových listů může mít několik úrovní:
načtena jen logistická data: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
vytvořen/standardizován Icecatem: the data-sheet is created or standardized by an Icecat editor.
Počet zhlédnutí produktu: 3298
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Poslední aktualizace:: 14 Sep 2024 00:35:04
Datum poslední změny produktového listu v katalogu Icecatu
CE Marking (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP ZBook Fury 16 G10 Intel® Core™ i7 i7-13700HX Mobilní pracovní stanice 40,6 cm (16") WUXGA 32 GB DDR5-SDRAM 1 TB SSD NVIDIA RTX 3500 Ada Wi-Fi 6E (802.11ax) Windows 11 Pro Šedá
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Core™ i7-13700HX (max. 5,0 GHz s technologií Intel® Turbo Boost, 30 MB mezipaměti L3, 16 jader, 24 vláken)
  • - Windows 11 Pro
  • - 40,6cm (16") displej WUXGA
  • - Mobilní grafický procesor NVIDIA RTX™ 3500 Ada Generation (12 GB vyhrazené paměti GDDR6)
  • - 32 GB memory; 1 TB SSD storage
Záruka: 1letá (1/1/0) omezená záruka zahrnuje 1letou záruku na díly a práci. Bez oprav u zákazníka. Podmínky záruky se mohou v jednotlivých zemích lišit. Záruka podléhá určitým omezením a výjimkám.
Long product name HP ZBook Fury 16 G10 Intel® Core™ i7 i7-13700HX Mobilní pracovní stanice 40,6 cm (16") WUXGA 32 GB DDR5-SDRAM 1 TB SSD NVIDIA RTX 3500 Ada Wi-Fi 6E (802.11ax) Windows 11 Pro Šedá :
The short editorial description of HP ZBook Fury 16 G10 Intel® Core™ i7 i7-13700HX Mobilní pracovní stanice 40,6 cm (16") WUXGA 32 GB DDR5-SDRAM 1 TB SSD NVIDIA RTX 3500 Ada Wi-Fi 6E (802.11ax) Windows 11 Pro Šedá

Mobilní pracovní stanice HP ZBook Fury 16 G10 Wolf Pro Security Edition, 16", Windows 11 Pro, Intel® Core™ i7, 32GB RAM, 1TB SSD, WUXGA
Více>>>
HP ZBook Fury 16 G10 Intel® Core™ i7 i7-13700HX Mobilní pracovní stanice 40,6 cm (16") WUXGA 32 GB DDR5-SDRAM 1 TB SSD NVIDIA RTX 3500 Ada Wi-Fi 6E (802.11ax) Windows 11 Pro Šedá:
The official marketing text of HP ZBook Fury 16 G10 Intel® Core™ i7 i7-13700HX Mobilní pracovní stanice 40,6 cm (16") WUXGA 32 GB DDR5-SDRAM 1 TB SSD NVIDIA RTX 3500 Ada Wi-Fi 6E (802.11ax) Windows 11 Pro Šedá as supplied by the manufacturer

Tak výkonný, že zapomenete, že je to notebook
S notebookem ZBook Fury, v jehož výbavě najdete procesor s výkonem na úrovni stolních počítačů, zvládnete i ty nejnáročnější úlohy. Díky integrované nebo samostatné grafice, úžasnému displeji a funkcím pro spolupráci můžete stříhat videa v rozlišení 8K, renderovat ve 3D nebo trénovat modely strojového učení. Využívejte mimořádně profesionální výkon i na cestách.

Short summary description HP ZBook Fury 16 G10 Intel® Core™ i7 i7-13700HX Mobilní pracovní stanice 40,6 cm (16") WUXGA 32 GB DDR5-SDRAM 1 TB SSD NVIDIA RTX 3500 Ada Wi-Fi 6E (802.11ax) Windows 11 Pro Šedá:
This short summary of the HP ZBook Fury 16 G10 Intel® Core™ i7 i7-13700HX Mobilní pracovní stanice 40,6 cm (16") WUXGA 32 GB DDR5-SDRAM 1 TB SSD NVIDIA RTX 3500 Ada Wi-Fi 6E (802.11ax) Windows 11 Pro Šedá data-sheet is auto-generated and uses the product title and the first six key specs.

HP ZBook Fury 16 G10, Intel® Core™ i7, 40,6 cm (16"), 1920 x 1200 px, 32 GB, 1 TB, Windows 11 Pro

Long summary description HP ZBook Fury 16 G10 Intel® Core™ i7 i7-13700HX Mobilní pracovní stanice 40,6 cm (16") WUXGA 32 GB DDR5-SDRAM 1 TB SSD NVIDIA RTX 3500 Ada Wi-Fi 6E (802.11ax) Windows 11 Pro Šedá:
This is an auto-generated long summary of HP ZBook Fury 16 G10 Intel® Core™ i7 i7-13700HX Mobilní pracovní stanice 40,6 cm (16") WUXGA 32 GB DDR5-SDRAM 1 TB SSD NVIDIA RTX 3500 Ada Wi-Fi 6E (802.11ax) Windows 11 Pro Šedá based on the first three specs of the first five spec groups.

HP ZBook Fury 16 G10. Typ produktu: Mobilní pracovní stanice, Formát: Plastový obal. Typ procesoru: Intel® Core™ i7, Model procesoru: i7-13700HX. Úhlopříčka displeje: 40,6 cm (16"), Typ HD rozlišení: WUXGA, Rozlišení displeje: 1920 x 1200 px. Vnitřní paměť: 32 GB, Typ vnitřní paměti: DDR5-SDRAM. Celková kapacita úložiště: 1 TB, Ukládací médium: SSD. Model grafického adaptéru na kartě: Intel® UHD Graphics, Diskrétní model grafického adaptéru: NVIDIA RTX 3500 Ada. Poskytovaný operační systém: Windows 11 Pro. Barva: Šedá

Zvládnete více náročných úloh současně

S desktopovým procesorem Intel®[1] a integrovanou nebo samostatnou grafikou[3] zvládnete graficky náročné projekty.

Upgradovat. Rozšířit. Rozvíjet.

Získejte úložiště a paměť na úrovni stolního počítače a místo pro případné rozšiřování. Přístup ke komponentům bez použití nářadí usnadňuje rozšíření.

Tenký rámeček pro větší obrazovou plochu

Vdechněte projektům život na skvělém displeji a zobrazte více obsahu díky tenkému rámečku.

Tvořit. Komunikovat. Spolupracovat.

Spolupracujte na svých složitých projektech efektivně. 5Mpx kamera s podporou umělé inteligence a automatickým sledováním[7] nabízí lepší kvalitu obrazu i při slabém osvětlení. Software pro potlačení šumu s podporou umělé inteligence[8] blokuje okolní hluk, takže se můžete bez problémů připojit téměř odkudkoli.

Windows 11

Díky systému Windows 11 a technologii HP pro spolupráci a připojení můžete pracovat odkudkoli, aniž byste omezovali výkon nebo zabezpečení.

Procesor Intel® Core™ i7

S procesorem Intel® Core™ i7 můžete současně využívat několik výpočetně náročných programů bez kompromisů ve výkonu. [1]

Vysokorychlostní úložiště HP Z Turbo

Pracujte bez omezení odkudkoli díky místnímu úložišti PCIe, které je až 6x rychlejší než disk SSD SATA a až 21x rychlejší než tradiční pevný disk HDD. [2]

Klávesnice odolná vůči polití

K nehodám občas dochází, a proto jsme vyvinuli klávesnici s odtokovým žlábkem, který při mírném polití odvádí tekutiny spodní částí a umožňuje tak snadné čištění.

Špičkové bezpečnostní funkce

Pokročilé bezpečnostní funkce představují standardní výbavu. HP Sure Start představuje vůbec první systém BIOS s funkcí samoopravení, který zaručuje silné zabezpečení zařízení, dat a osobních údajů.

Vzhled
Typ produktu *
Mobilní pracovní stanice
Barva *
Šedá
Formát *
Plastový obal
Tržní kategorie
Výkon
Rok uvedení na trh
2023
Originální značka
HP
Obrazovka
Úhlopříčka displeje *
40,6 cm (16")
Rozlišení displeje *
1920 x 1200 px
Dotyková obrazovka *
No
Typ HD rozlišení
WUXGA
Typ panelu
IPS
Antireflexní obrazovka
Yes
Jas displeje
400 cd/m²
Úhlopříčka obrazovky (v metrických jednotkách)
40,6 cm
Barevný prostor
sRGB
Barevný gamut
100%
Procesor
Výrobce procesoru *
Intel
Typ procesoru *
Intel® Core™ i7
Generace procesoru
13. generace procesorů Intel® Core™ i7
Model procesoru *
i7-13700HX
Počet jader procesoru
16
Počet vláken procesoru
24
Takt procesoru při přetaktování
5 GHz
Výkonná jádra
8
Účinná jádra
8
Max. turbo frekvence jádra (výkon)
5 GHz
Max. turbo frekvence jádra (úspora)
3,7 GHz
Vyrovnávací paměť procesoru
30 MB
Typ paměti cache procesoru
L3
Základní výkon procesoru
55 W
Maximální turbo výkon
157 W
Paměť
Vnitřní paměť *
32 GB
Typ vnitřní paměti
DDR5-SDRAM
Frekvence paměti
5600 MHz
Formát paměti
SO-DIMM
Rozvržení paměti
2 x 16 GB
Paměťové sloty
4x SO-DIMM
Podpora paměťových kanálů
2 kanály
ECC
No
Non-ECC
Yes
Úložná média
Celková kapacita úložiště *
1 TB
Ukládací médium *
SSD
Celková kapacita SSD
1 TB
Počet instalovaných SSD
1
Kapacita disku SSD
1 TB
Typ paměti SSD
TLC
Rozhraní pro disky SSD
PCI Express 4.0
NVMe
Yes
Typ optické jednotky *
No
Integrovaná čtečka karet
Yes
Grafika
Výrobce diskrétních GPU
NVIDIA
Diskrétní model grafického adaptéru *
NVIDIA RTX 3500 Ada
Paměť grafické karty
12 GB
Typ diskrétní grafické paměti
GDDR6
Integrovaný grafický adaptér *
Yes
Výrobce integrovaného GPU
Intel
Diskrétní grafický adaptér *
Yes
Produktová řada integrovaného grafického adaptéru
Intel® UHD Graphics
Model grafického adaptéru na kartě *
Intel® UHD Graphics
Počet diskrétních grafických adaptérů
1
Zvuk
Zvukový systém
B&O PLAY
Vestavěné reproduktory
Yes
Počet zabudovaných reproduktorů
2
Výrobce reproduktorů
Bang & Olufsen
Zabudovaný mikrofon
Yes
Počet mikrofonů
2
Fotoaparát
Přední kamera
Yes
Rozlišení přední kamery
5 MP
Typ HD přední kamery
HD
Infračervená kamera
Yes
Počítačová síť
Standardy 4G
LTE-TDD & LTE-FDD
Wi-Fi
Yes
Wi-Fi standard *
Wi-Fi 6E (802.11ax)
Standardy Wi-Fi
Wi-Fi 6E (802.11ax)
Mobilní síťové připojení *
No
Typ antény
2x2
Model řadiče WLAN
Intel Wi-Fi 6E AX211
Výrobce ovladače WLAN
Intel
Připojení na síť Ethernet
Yes
Bluetooth
Yes
Verze Bluetooth
5.3
Počítačová síť
NFC
Yes
Miracast
Yes
Řídicí jednotka WWAN
Intel® XMM™ 7560 LTE Advanced Pro Cat 16
Možnosti připojení
Počet portů USB 3.2 (3.1 1. generace) Typ A *
2
Počet portů Ethernetu (RJ-45)
1
Počet HDMI portů *
1
Verze HDMI
2.1
Počet portů Mini DisplayPort
1
Počet portů Thunderbolt 4
2
Intel® Thunderbolt 4
Yes
Počet Mini HDMI portů
1
Kombinovaný port sluchátek/mikrofonu
Yes
Alternativní režim portu USB typu C na DisplayPort
Yes
USB Power Delivery
Yes
USB Sleep-and-Charge
Yes
Porty USB Sleep-and-Charge
2
Klávesnice
Speciální vlastnosti klávesnice
Étanche
Polohovací zařízení
Touchpad
Numerické klávesy *
Yes
Podsvícení klávesnice
Yes
Voděodolná klávesnice
Yes
Klávesnice plné velikosti
Yes
Model vstupního zařízení
Clavier silencieux HP Premium
Software
Předinstalovaný software
Vyhledávač Bing pro IE11; HP Hotkey Support; Software HP Noise Cancellation; HP Recovery Manager; HP Support Assistant; HP JumpStart; Nativní podpora Miracast; HP Connection Optimizer; Adobe® Creative Cloud; HP Cloud Recovery; HP Admin; myHP; HP Privacy Settings; Data Science Stack; HP Easy Clean; HP PC Hardware Diagnostics; HP Services Scan; Microsoft 365 a Office (prodávají se samostatně a k aktivaci vyžadují internetové připojení); HP Presence
Software na vyzkoušení
Wolf Pro Security Edition
Poskytovaný operační systém *
Windows 11 Pro
Přibalený software
HP Wolf Pro Security Edition (3 roky)
Charakteristiky specifické pro danou značku
HP JumpStart
Yes
Typ reproduktoru
HP Dual Speakers
HP Connection Optimizer
Yes
HP Support Assistant (asistence)
Yes
Přední kamera
HP Webcam 5MP
HP Security tools (bezpečnostní nástroje)
HP Device Access Manager; HP Power On Authentication; HP Security Manager; Zabezpečení hlavního spouštěcího záznamu; Ověřování před spuštěním; HP Sure Click; Windows Defender; HP Secure Erase; HP Manageability Integration Kit; HP Sure Sense; HP Secure Platform; HP Sure Recover Gen3; HP BIOSphere Gen6; HP Sure Start Gen6; HP Sure Run Gen3; Slot pro bezpečnostní nanozámek; HP Client Security Suite Gen7; Integrovaný bezpečnostní čip TPM 2.0; zabezpečené jádro Windows; Krytka kamery pro ochranu soukromí; HP Privacy Key
Nástroje správy
HP Power Manager
Poskytnutý HP software
HP Hotkey Support; HP Noise Cancellation Software; HP Recovery Manager; HP Support Assistant; HP JumpStart; HP Connection Optimizer; HP Cloud Recovery; HP Admin; myHP; HP Privacy Settings; HP Easy Clean; HP PC Hardware Diagnostics; HP Presence
HP segment
Firemní
HP GTIN (EAN/UPC) with options
(A2N) 197961691825; (AB9) 197961691832; (ABF) 197961691849; (ABH) 197961911664; (ABU) 197961691856; (ABV) 197961691863; (ACQ) 197961691870; (AK8) 198415400338; (B10) 198828042415; (BH5) 197961691887; (UUG) 197961880120; (UUW) 198415369246; (UUZ) 197961911657
HP GTIN (EAN/UPC)
197961691825, 197961691832, 197961691849, 197961911664, 197961691856, 197961691863, 197961691870, 198415400338, 198828042415, 197961691887, 197961880120, 198415369246, 197961911657
Baterie
Typ baterie
Lithium-polymerová (LiPo)
Počet článků baterie
8
Kapacita baterie *
95 Wh
Příkon
Výkon adaptéru
230 W
Vstupní frekvence adaptéru
50/60 Hz
Vstupní napětí adaptéru
100 - 240 V
Bezpečnost
Slot pro zámek
Yes
Čtečka otisků prstů
Yes
Trusted Platform Module (TPM)
Yes
Verze Trusted Platform Module (TPM)
2.0
Ochrana heslem
Yes
Ochrana heslem
BIOS, Při zapnutí, Uživatel
Osvědčení
Slabý halogen
Yes
Udržitelnost
Dodržování předpisů v oblasti udržitelnosti
Yes
Osvědčení o udržitelnosti
TCO
Udržitelné technologie a materiály
Nízký obsah halogenů
Hmotnost a rozměry
Šířka
363 mm
Hloubka
250,6 mm
Výška
28,6 mm
Hmotnost *
2,4 kg
Údaje o balení
Šířka balení
552 mm
Hloubka balení
69 mm
Výška balení
345 mm
Uhlíková stopa
Celková uhlíková stopa (kg of CO2e)
450
Uhlíkové emise, výroba (kg CO2e)
303
Uhlíkové emise, logistika (kg CO2e)
27
Uhlíkové emise na konci životnosti (kg CO2e)
1
Celkové uhlíkové emise, fáze bez použití (kg CO2e)
121
Obsah balení
Včetně klávesnice
Yes
Další charakteristiky
Počet reproduktorů
2
Země Distributor
Czech Republic 1 distributor(s)
United Kingdom 1 distributor(s)
Prohlášení o vyloučení odpovědnosti HP ZBook Fury 16 G10 Intel® Core™ i7 i7-13700HX Mobilní pracovní stanice 40,6 cm (16") WUXGA 32 GB DDR5-SDRAM 1 TB SSD NVIDIA RTX 3500 Ada Wi-Fi 6E (802.11ax) Windows 11 Pro Šedá:
Prohlášení o vyloučení odpovědnosti

[1] Vícejádrová technologie byla vyvinuta za účelem zvýšení výkonu určitých softwarových produktů. Výhody plynoucí z používání této technologie nejsou zaručené pro všechny zákazníky nebo softwarové aplikace. Výkon a taktovací frekvence se liší v závislosti na pracovním zatížení aplikací a konfiguraci hardwaru i softwaru. Číselné hodnoty u modelů, značek nebo názvů produktů Intel nemusí odpovídat výkonu.
[3] Volitelné příslušenství, které vyžaduje konfiguraci při zakoupení.
[7] Vyžaduje myHP a Windows.
[8] Funkci potlačení šumu s podporou umělé inteligence obdržíte automaticky v rámci aktualizace systému Windows nebo si ji můžete stáhnout na adrese https://support.hp.com/us-en/drivers. Vyžaduje Windows 10 nebo vyšší a je kompatibilní s interními počítačovými reproduktory, mikrofonem a analogovými headsety. Nastavení potlačení šumu s podporou umělé inteligence lze konfigurovat v aplikaci HP Audio Control.
[2] V případě pevných disků: 1 GB = 1 miliarda bajtů. 1 TB = 1 bilion bajtů. Skutečná formátovaná kapacita je nižší. Až 30 GB (systém Windows 10) místa na disku je vyhrazeno pro software k obnovení systému.
Zřeknutí se odpovědnosti pro technické specifikace
Některé funkce nejsou dostupné ve všech edicích nebo verzích systému Windows. Aby mohla být funkčnost systému Windows plně využita, systémy mohou vyžadovat instalaci vylepšeného nebo dodatečně zakoupeného hardwaru, ovladačů, softwaru nebo aktualizaci systému BIOS. Systém Windows se aktualizuje a spouští automaticky. Vyžaduje vysokorychlostní internet a účet Microsoft. Mohou být účtovány poplatky za internetové připojení a mohou existovat další požadavky pro aktualizace. Viz http://www.windows.com.
Tento systém má předinstalovaný software Windows 10 Pro a dodává se s licencí softwaru Windows 11 Pro a rezervací softwaru k obnovení systému. V jednu chvíli můžete používat pouze jednu verzi softwaru Windows. Pokud chcete přejít z jedné verze na druhou, je třeba odinstalovat jednu verzi a druhou nainstalovat. Před odinstalováním a instalací operačního systému je třeba zálohovat veškerá data (soubory, fotky apod.), aby nedošlo k jejich ztrátě.
Vícejádrová technologie byla vyvinuta za účelem zvýšení výkonu určitých softwarových produktů. Výhody plynoucí z používání této technologie nejsou zaručené pro všechny zákazníky nebo softwarové aplikace. Výkon a taktovací frekvence se liší v závislosti na pracovním zatížení aplikací a konfiguracích hardwaru a softwaru. Číselné hodnoty u modelů, značek nebo názvů produktů Intel nemusí odpovídat výkonu.
Výkon technologie Intel® Turbo Boost se liší v závislosti na hardwaru, softwaru a celkové konfiguraci systému. Další informace naleznete na stránce www.intel.com/technology/turboboost.
Společnost HP v souladu se zásadami poskytování podpory společnosti Microsoft nepodporuje operační systém Windows 8 a Windows 7 u produktů konfigurovaných s procesory Intel a AMD 7. generace a následujícími procesory ani neposkytuje žádné ovladače pro systém Windows 8 nebo Windows 7 na adrese http://www.support.hp.com
Vícejádrová technologie byla vyvinuta za účelem zvýšení výkonu určitých softwarových produktů. Výhody plynoucí z používání této technologie nejsou zaručené pro všechny zákazníky nebo softwarové aplikace. Výkon a taktovací frekvence se liší v závislosti na pracovním zatížení aplikací a na konfiguraci hardwaru a softwaru. Číselné hodnoty u modelů, značek nebo názvů produktů Intel nemusí odpovídat výkonu.
Výkon funkce Intel® Turbo Boost se liší v závislosti na hardwaru, softwaru a celkové konfiguraci systému. Více informací naleznete na stránce http://www.intel.com/technology/turboboost/.
Maximalizovaný dvoukanálový výkon vyžaduje moduly SODIMM stejné velikosti a rychlosti v obou paměťových kanálech.
Společnost Intel® využívá architektury se čtyřmi sloty DIMM dosahujícími rychlosti až 2 400 MT/s.
Využití maximální kapacity paměti vyžaduje 64bitový operační systém Windows. U 32bitových operačních systémů Windows nemusí být paměť větší než 3 GB plně dostupná, neboť je z části využívána systémovými prostředky.
V případě úložišť: 1 GB = 1 miliarda bajtů. 1 TB = 1 bilion bajtů. Skutečná formátovaná kapacita je nižší. Až 35 GB místa na disku (systém Windows) je vyhrazeno pro software k obnovení systému
HP Services Scan získáte přes Windows Update u vybraných produktů a po kontrole nároku u každého hardwarového zařízení rozhodne, zda byla zakoupena služba podporující HP TechPulse, a automaticky stáhne příslušný software. HP TechPulse představuje telemetrickou a analytickou platformu, která zajišťuje kritická data týkající se zařízení a aplikací. Kompletní systémové požadavky nebo informace o vypnutí této funkce jsou k dispozici na adrese http://www.hpdaas.com/requirements. Není k dispozici v Číně.
Rozhraní Wi-Fi 6E vyžaduje pro práci v 6GHz pásmu směrovač Wi-Fi 6E, který se prodává samostatně. Dostupnost veřejných bezdrátových přístupových bodů je omezená. Rozhraní Wi-Fi 6E je zpětně kompatibilní s předchozími specifikacemi 802.11. K dispozici pouze v zemích, kde je podporováno rozhraní Wi-Fi 6E.
WWAN vyžaduje samostatné zakoupení služby. Informujte se u poskytovatele služeb o pokrytí a dostupnosti ve své oblasti. Rychlost připojení závisí na umístění, prostředí, stavu sítě a dalších faktorech. 4G LTE není k dispozici u všech produktů ani ve všech oblastech.
Mini DisplayPort 1.4 s technologií Discrete, 1.2 s technologií UMA.
Snadno použitelný panel nástrojů HP Power Manager umožňuje správu a monitorování výkonu a stavu baterie a přizpůsobení možnosti nabíjení.
Zobrazení HD vyžaduje obsah v rozlišení FHD a HD.
Funkce ověření obličeje Windows Hello používá kameru, která je speciálně nakonfigurována pro infračervené zobrazení z blízké vzdálenosti využívané k odemknutí zařízení se systémem Windows a také k odemknutí služby Microsoft Passport.
Rychlost procesoru představuje režim maximálního výkonu; V režimu optimálního využití baterie procesory poběží na nižší výkon.
150W napájecí adaptér lze konfigurovat s grafikou Intel UMA. 200W napájecí adaptér lze konfigurovat s grafikou NVIDIA RTX A1000 a RTX A2000. 230W napájecí adaptér lze konfigurovat s grafikou NVIDIA RTX A3000 nebo vyšší.
Zobrazení v rozlišení UHD vyžaduje obsah UHD.
Funkce nástroje HP BIOSphere Gen6 se mohou lišit v závislosti na platformě a konfiguraci.
Rozlišení závisí na parametrech monitoru a nastavení jeho rozlišení a hloubky barev.
Rozhraní SuperSpeed USB 20 Gb/s není k dispozici s portem Thunderbolt™ 4.
Intel vPro® vyžaduje 64bitový systém Windows 10 Pro nebo vyšší, procesor s podporou technologie vPro, čipovou sadu s podporou technologie vPro, kabelovou síť LAN nebo Wi-Fi 6E WLAN s podporou technologie vPro a TPM 2.0. Některé funkce vyžadují pro svou činnost dodatečný software třetích stran. Funkce vPro® Essentials a Enterprise se liší. Viz http://intel.com/vpro
HP Cloud Recovery je k dispozici na stolních počítačích a noteboocích HP Elite a Pro s procesory Intel® nebo AMD a vyžaduje otevřené kabelové síťové připojení. Poznámka: Pokud chcete zamezit ztrátě dat, je třeba před použitím zálohovat důležité soubory, data, fotky, videa atd. Podrobnosti jsou k dispozici na adrese https://support.hp.com/us-en/document/c05115630.
HP Sure Click vyžaduje systém Windows 10 nebo 11 Pro nebo vyšší. Podrobnosti jsou k dispozici na adrese https://bit.ly/2PrLT6A_SureClick.
Pomocí bezdrátové technologie Miracast může počítač promítat projekci na televizory, projektory a přehrávače streamovaných médií, které rovněž podporují Miracast. Miracast můžete použít pro sdílení obsahu obrazovky počítače a k promítání prezentací. Další informace: http://windows.microsoft.com/en-us/windows-8/project-wireless-screen-miracast.
K dispozici na vybraných počítačích HP se systémem Windows 10 nebo vyšším a procesory Intel.
HP Manageability Integration Kit je ke stažení na stránce http://www.hp.com/go/clientmanagement
Modul Absolute Persistence: Agent Absolute je při dodání vypnutý a zákazníci jej mohou aktivovat, jakmile si zakoupí předplatné. Předplatná je možné zakoupit na dobu až několika let. Služba je omezena, ověřte si podmínky společnosti Absolute týkající se dostupnosti mimo USA. Služba záruky absolutního obnovení se řadí mezi omezené záruky. Záruka podléhá určitým omezením. Podrobnosti jsou k dispozici na adrese http://www.absolute.com/company/legal/agreements/computrace-agreement. Odstranění dat je volitelná služba poskytovaná společností Absolute Software. Při využití této služby se záruka obnovení stává neplatnou. Aby zákazníci mohli využít službu odstranění dat, musí nejprve podepsat předautorizační dohodu a buď získat kód PIN, nebo si zakoupit jeden či více tokenů RSA SecurID od společnosti Absolute Software.
Skutečný jas bude na displeji HP Sure View a dotykové obrazovce nižší.
Data Science Stack je k dispozici jen ve vybraných produktech.
Bezpečnostní zámek pro bezpečnostní slot se prodává samostatně.
HP Support Assistant vyžaduje systém Windows a internetové připojení.
HP Connection Optimizer vyžaduje systém Windows 10.
Baterie je interní a není uživatelsky vyměnitelná. Servis v rámci záruky. Baterie mají standardně jednoletou omezenou záruku s výjimkou baterií s dlouhou výdrží, na které se vztahuje stejná 1letá nebo 3letá záruka jako na platformu.
HP Sure Start Gen6 je k dispozici na vybraných počítačích HP.
HP Fact Charge nabije baterii až na 50 % kapacity za 30 minut, když je systém vypnutý nebo v pohotovostním režimu. Vyžaduje napájecí adaptér s výkonem alespoň 65 W. Jakmile je baterie nabitá na 50 % své kapacity, rychlost nabíjení se vrátí do normálu. Doba nabíjení se může lišit o +/-10 % vzhledem k odchylkám mezi systémy.
Systém Ubuntu OS nepodporuje HP Tamper Lock.
Vychází z registrace US EPEAT® podle normy IEEE 1680.1-2018 EPEAT®. Stav EPEAT® se v jednotlivých zemích liší. Další informace jsou k dispozici na adrese www.epeat.net.
Nevztahuje se na externí napájecí zdroje, moduly WWAN, napájecí kabely, ostatní kabely a periferie. Servisní díly obdržené po zakoupení nemusí mít nízký obsah halogenů.
Řešení HP Smart Support automaticky shromažďuje telemetrii potřebnou k úvodnímu spuštění produktu, aby mohlo poskytnout konfigurační data na úrovni zařízení a přehled o jeho stavu. Je předinstalováno u vybraných produktů v rámci služby HP Factory Configuration Services nebo ji lze stáhnout. Další informace o tom, jak povolit službu HP Smart Support nebo jak si ji stáhnout, jsou k dispozici na adrese http://www.hp.com/smart-support.
GbE – Pojem „10/100/1000“ nebo „Gigabit Ethernet“ označuje kompatibilitu se standardem IEEE 802.3ab pro síť Gigabit Ethernet a neznamená skutečnou provozní rychlost 1 Gb/s. Pokud chcete zajistit vysokorychlostní přenos, je nutné zajistit připojení k serveru a síťové infrastruktuře Gigabit Ethernet.
Sestava dvou mikrofonů, pokud je zařízení vybavené volitelnou webkamerou a volitelným prostorovým mikrofonem.
Integrovaný filtr ochrany soukromí HP Sure View Reflect je volitelné příslušenství, které vyžaduje konfiguraci při zakoupení a lze ho využívat v orientaci na šířku.
Vyhovuje metodám stanoveným ve speciální publikaci pro čištění médií 800-88 Národního ústavu pro normy a technologii. HP Secure Erase nepodporuje platformy s pamětí Intel® Optane™.
Rozhraní HDMI 2.0b s technologií Discrete, 1.4 s technologií UMA.
HP Sure Recover Gen3 je k dispozici na vybraných počítačích HP a vyžaduje otevřené síťové připojení. Pokud chcete zamezit ztrátě dat, je třeba před použitím aplikace HP Sure Recover zálohovat důležité soubory, data, fotky, videa atd.
HP Sure Run Gen3 je k dispozici na vybraných počítačích HP Pro, Elite a pracovních stanicích s procesory Intel® nebo AMD a systémem Windows 10 nebo 11 Pro nebo vyšším.
Vybrané produkty HP disponují řešením HP Presence. Funkce se liší podle platformy. Konferenční funkce HP vyžadují Windows a nejnovější aplikaci myHP, která je k dispozici prostřednictvím aktualizace OTA nebo ke stažení přes sofpaq na webu podpory HP. Dostupnost je plánována na jaro 2023.
U nových baterií se skutečná provozní doba (Wh) může od uvedené kapacity lišit a kapacita plného nabití se může lišit až o 10 %, což je typické pro lithium-iontové baterie. Kapacita baterie vlivem dlouhodobého používání přirozeně klesá v závislosti na několika faktorech, jako jsou konfigurace řízení stavu baterie, doba skladování, teplota, prostředí, využívané aplikace, funkce, konfigurace systému a nastavení napájení.
Tento produkt zahrnuje tříletou (3) licenci HP Wolf Pro Security Edition, která obsahuje nástroje HP Sure Pro a HP Sure Sense Pro. Software HP Wolf Pro Security Edition disponuje licencí v rámci podmínek licenční smlouvy s koncovým uživatelem HP (EULA), které jsou k dispozici na adrese https://support.hp.com/us-en/document/ish_3875769-3873014-16 s následující změnou: „7. Doba platnosti. Pokud není doba platnosti ukončena dříve jiným způsobem v souladu s podmínkami uvedenými v této smlouvě EULA, licence pro software HP Wolf Pro Security Edition (HP Sure Sense Pro a HP Sure Click Pro) nabývá účinnosti po aktivaci a trvá po dobu třiceti šesti (36) měsíců (‚počáteční doba platnosti‘). Na konci počáteční doby platnosti můžete buď (a) zakoupit obnovenou licenci pro software HP Wolf Pro Security Edition na adrese HP.com, u prodejce HP či distribučního partnera HP, nebo (b) dále využívat standardní verzi aplikací HP Sure Click a HP Sure Sense bez dalších poplatků, ale také bez nejnovějších aktualizací a podpory HP.“
Maximální rychlost 40 Gb/s rozhraní Thunderbolt™ 4 a USB4™ se rozdělí mezi různé datové operace.
Čtečka karet MicroSD 7.1 podporuje karty SD 4.0 při rychlostech SD 3.0 u kteréhokoli hostitele SD 7.0. Karta SD 7.0 bude k dispozici pravděpodobně později v roce 2022.
HP Easy Clean vyžaduje systém Windows 10 RS3 nebo vyšší a zakáže pouze klávesnici, dotykovou obrazovku a clickpad. Porty zůstanou povolené. Pokyny k čištění jsou k dispozici v uživatelské příručce.