location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OMEN by HP Obelisk 875-1025nc Intel® Core™ i7 i7-9700F 16 GB DDR4-SDRAM 4 TB HDD+SSD NVIDIA GeForce RTX 2070 SUPER Windows 10 Home Tower PC Černá

Značka:
Obvykle ochranná známka výrobce, pod kterou zákazníci firmu znají. Jeden výrobce může vyrábět zboží pod různými značkami. Někteří výrobci licencují své značky dalším firmám.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OMEN by HP Obelisk
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
875
Název produktu:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
875-1025nc
Kód produktu:
Unikátní identifikátor produktu, který mu přiřadil jeho výrobce. Více kódů produktu může být přiřazeno k jednomu mateřskému kódu v případě, že jsou jejich specifikace identické. Tím se odstraní nesprávné kódy nebo nepodstatné logistické informace.
8XB75EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0194721898180 show
Kategorie:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PC/pracovní stanice Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Kvalita datového listu: vytvořen/standardizován Icecatem
Kvalita produktových listů může mít několik úrovní:
načtena jen logistická data: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
vytvořen/standardizován Icecatem: the data-sheet is created or standardized by an Icecat editor.
Počet zhlédnutí produktu: 4845
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Poslední aktualizace:: 10 Mar 2024 10:10:44
Datum poslední změny produktového listu v katalogu Icecatu
End of life date: 30 Jun 2021
Product end of life date
Bullet Points HP OMEN by HP Obelisk 875-1025nc Intel® Core™ i7 i7-9700F 16 GB DDR4-SDRAM 4 TB HDD+SSD NVIDIA GeForce RTX 2070 SUPER Windows 10 Home Tower PC Černá
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Windows 10 Home 64-bit
  • - Intel Core i7-9700F (12MB Cache, 3GHz)
  • - NVIDIA GeForce RTX 2070 SUPER (8GB GDDR6)
  • - 16GB (2666MHz) DDR4-SDRAM (2 x 8) & 3000GB HDD, 1000GB SSD
Záruka: Dvouletá omezená záruka na díly, práci a servis v servisním středisku.
Long product name HP OMEN by HP Obelisk 875-1025nc Intel® Core™ i7 i7-9700F 16 GB DDR4-SDRAM 4 TB HDD+SSD NVIDIA GeForce RTX 2070 SUPER Windows 10 Home Tower PC Černá :
The short editorial description of HP OMEN by HP Obelisk 875-1025nc Intel® Core™ i7 i7-9700F 16 GB DDR4-SDRAM 4 TB HDD+SSD NVIDIA GeForce RTX 2070 SUPER Windows 10 Home Tower PC Černá

Intel Core i7-9700F (12MB Cache, 3GHz), 16GB DDR4-SDRAM, 3000GB HDD, 1000GB SSD, NVIDIA GeForce RTX 2070 SUPER (8GB GDDR6), LAN, WLAN, Bluetooth, Windows 10 Home 64-bit
Více>>>
HP OMEN by HP Obelisk 875-1025nc Intel® Core™ i7 i7-9700F 16 GB DDR4-SDRAM 4 TB HDD+SSD NVIDIA GeForce RTX 2070 SUPER Windows 10 Home Tower PC Černá:
The official marketing text of HP OMEN by HP Obelisk 875-1025nc Intel® Core™ i7 i7-9700F 16 GB DDR4-SDRAM 4 TB HDD+SSD NVIDIA GeForce RTX 2070 SUPER Windows 10 Home Tower PC Černá as supplied by the manufacturer

Elegantní. Výkonný. Snadno vylepšitelný.Nenechte se zastavit a hrajte jako bůh. Díky nejnovějším špičkovým komponentům, možnosti vylepšení s kompatibilním standardem micro-ATX a přizpůsobitelnému designu poskytuje počítač OMEN Obelisk výkon, který sahá do nebes.

Short summary description HP OMEN by HP Obelisk 875-1025nc Intel® Core™ i7 i7-9700F 16 GB DDR4-SDRAM 4 TB HDD+SSD NVIDIA GeForce RTX 2070 SUPER Windows 10 Home Tower PC Černá:
This short summary of the HP OMEN by HP Obelisk 875-1025nc Intel® Core™ i7 i7-9700F 16 GB DDR4-SDRAM 4 TB HDD+SSD NVIDIA GeForce RTX 2070 SUPER Windows 10 Home Tower PC Černá data-sheet is auto-generated and uses the product title and the first six key specs.

HP OMEN by HP Obelisk 875-1025nc, 3 GHz, Intel® Core™ i7, i7-9700F, 16 GB, 4 TB, Windows 10 Home

Long summary description HP OMEN by HP Obelisk 875-1025nc Intel® Core™ i7 i7-9700F 16 GB DDR4-SDRAM 4 TB HDD+SSD NVIDIA GeForce RTX 2070 SUPER Windows 10 Home Tower PC Černá:
This is an auto-generated long summary of HP OMEN by HP Obelisk 875-1025nc Intel® Core™ i7 i7-9700F 16 GB DDR4-SDRAM 4 TB HDD+SSD NVIDIA GeForce RTX 2070 SUPER Windows 10 Home Tower PC Černá based on the first three specs of the first five spec groups.

HP OMEN by HP Obelisk 875-1025nc. Takt procesoru: 3 GHz, Typ procesoru: Intel® Core™ i7, Model procesoru: i7-9700F. Vnitřní paměť: 16 GB, Typ vnitřní paměti: DDR4-SDRAM, Frekvence paměti: 2666 MHz. Celková kapacita úložiště: 4 TB, Ukládací médium: HDD+SSD. Diskrétní model grafického adaptéru: NVIDIA GeForce RTX 2070 SUPER. Poskytovaný operační systém: Windows 10 Home, Architektura operačního systému: 64bitový. Napájecí zdroj: 500 W. Typ skříně: Tower. Typ produktu: PC. Barva: Černá

Na výkonu záleží
Na výkonu záleží

Užívejte si plynulé hraní s maximálním výkonem díky grafice NVIDIA® a procesoru Intel® Core™. Získejte potřebnou přesnost a rychlost k dosažení nových cílů.

Nenechte se pokořit
Nenechte se pokořit

Vynikněte mezi konkurencí díky elegantnímu šasi s přizpůsobitelným osvětlením RGB.

Osobní
Osobní

Počítač lze rychle otevřít a vylepšit podle představ díky designu, který nevyžaduje použití nástrojů a podporuje standard micro-ATX. Úložný prostor nebude představovat žádný problém, počítač totiž podporuje až tři úložiště.

1TB disk SSD
1TB disk SSD

Bez pohyblivých součástí klasického pevného disku jsou diskové jednotky SSD efektivnější, spolehlivější a rychlejší. Spouštějte systém během několika málo sekund, přenášejte soubory bez dlouhého čekání a celkově zrychlete všechny počítačové operace.

Zvuk DTS Studio Sound

Vylepšete své zvukové prožitky při hraní her, sledování videí a poslechu hudby. Dopřejte si hluboké basy a zřetelné dialogy při maximální hlasitosti bez rušivého zkreslení. [5]

Konfigurace dvou úložišť

Díky využití disku SSD pro operační systém a klasického pevného disku získáte výhody obou variant – rychlé spouštění, pohotovou odezvu a vyšší kapacitu úložiště.

Paměť HyperX® DDR4
Paměť HyperX® DDR4

Blesková až 16GB paměť RAM HyperX® DDR4-2666 umocní výkon počítače, od multitaskingu až po hraní her.

Grafika NVIDIA® GeForce RTX™ 2070
Grafika NVIDIA® GeForce RTX™ 2070

Zbrusu nová architektura NVIDIA Turing™ s revoluční technologií sledování paprsku přináší do her neuvěřitelný realismus a výkon.

Windows 10
Windows 10

Dělejte skvělé věci s dobře známým prostředím systému Windows – a ještě lépe. [4]

Vystavte svůj hardware na odiv

Přes boční panel z tvrzeného skla uvidíte interní komponenty s efekty osvícení RGB. Čistá povrchová úprava s ochranou EMI pomáhá snížit riziko elektrického nebo magnetického rušení s ostatními zařízeními.

Procesor
Výrobce procesoru *
Intel
Typ procesoru *
Intel® Core™ i7
Generace procesoru
9. generace procesorů Intel® Core™ i7
Model procesoru *
i7-9700F
Počet jader procesoru
8
Počet vláken procesoru
8
Takt procesoru při přetaktování
4,7 GHz
Takt procesoru *
3 GHz
Patice procesoru
LGA 1151 (Socket H4)
Vyrovnávací paměť procesoru
12 MB
Typ paměti cache procesoru
L3
Systémová sběrnice
8 GT/s
Litografie procesoru
14 nm
Provozní režimy procesoru
64bitový
Kódový název procesoru
Coffee Lake
Thermal Design Power (TDP)
65 W
Tjunction
100 °C
Verze PCI Express slotů
3.0
Maximální počet linek PCI Express
16
Konfigurace PCI Express
1x16, 2x8, 1x8+2x4
Počet instalovaných procesorů
1
Maximální interní paměť podporovaná procesorem
128 GB
Typy paměti podporované procesorem
DDR4-SDRAM
Frekvence paměti podporované procesorem
2666 MHz
Maximální šířka pásma podporovaná procesorem
41,6 GB/s
Paměť
Vnitřní paměť *
16 GB
Typ vnitřní paměti
DDR4-SDRAM
Rozvržení paměti
2 x 8 GB
Paměťové sloty
2x DIMM
Frekvence paměti
2666 MHz
ECC
No
Výrobce vnitřní paměti
HyperX
Úložná média
Celková kapacita úložiště *
4 TB
Ukládací médium *
HDD+SSD
Typ optické jednotky *
No
Počet nainstalovaných úložišť
2
Celková kapacita HDD
3 TB
Počet nainstalovaných pevných disků
1
Kapacita pevného disku
3 TB
Rozhraní pevného disku
SATA
Rychlost otáček pevného disku
7200 ot/min
Celková kapacita SSD
1 TB
Počet instalovaných SSD
1
Kapacita disku SSD
1 TB
Rozhraní pro disky SSD
PCI Express, NVMe
NVMe
Yes
Formát SSD
M.2
Grafika
Diskrétní grafický adaptér *
Yes
Výrobce diskrétních GPU
NVIDIA
Integrovaný grafický adaptér *
No
Diskrétní model grafického adaptéru *
NVIDIA GeForce RTX 2070 SUPER
Paměť grafické karty
8 GB
Typ diskrétní grafické paměti
GDDR6
Počet diskrétních grafických adaptérů
1
Model grafického adaptéru na kartě *
Není dostupný
Počet HDMI portů grafického adaptéru
1
Počet DisplayPort portů grafického adaptéru
2
Počet DVI portů grafického adaptéru
1
Počet portů USB-C grafického adaptéru
1
Počítačová síť
Připojení na síť Ethernet *
Yes
Přenosová rychlost sítě Ethernet
10, 100, 1000 Mbit/s
Wi-Fi *
Yes
Wi-Fi standard
Wi-Fi 5 (802.11ac)
Standardy Wi-Fi
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Výrobce ovladače WLAN
Realtek
Typ antény
2x2
Bluetooth
Yes
Verze Bluetooth
4.2
Možnosti připojení
Počet portů USB 3.2 (3.1 1. generace) Typ A *
6
Počet portů USB 3.2 Gen 1 (3.1 Gen 1) Typ C *
1
Počet portů USB 3.2 (3.1 2. generace) Typ A *
1
DVI port
No
Počet portů Ethernetu (RJ-45)
1
Konektor pro mikrofon (line-in)
Yes
Line-out
Yes
Line-in
Yes
Kombinovaný port sluchátek/mikrofonu
Yes
Rozšiřující sloty
Sloty PCI Express x16
1
Vzhled
Typ skříně *
Tower
Umístění / poloha
Svislý
Barva *
Černá
Země původu
Čína
Výkon
Zvukový systém
DTS Studio Sound
Typ produktu *
PC
Software
Poskytovaný operační systém *
Windows 10 Home
Architektura operačního systému
64bitový
Software na vyzkoušení
McAfee LiveSafe, Microsoft Office 365
Přibalený software
Dropbox
Speciální funkce procesoru
Intel® 64
Yes
Technologie Intel Enhanced Intel SpeedStep
Yes
Dostupné možnosti začlenění
No
Technologie Intel® VT-x s technologií Extended Page Tables (EPT)
Yes
Intel® TSX-NI
Yes
Nečinné stavy
Yes
Technologie termálního monitorování
Yes
Intel® Stable Image Platform Program (SIPP)
No
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel® Secure Key
Yes
Technologie Intel® OS Guard
Yes
Technologie Intel® Trusted Execution
No
Execute Disable Bit
Yes
Technologie Intel® Software Guard Extensions (Intel® SGX)
Yes
Velikost balení procesoru
37.5 x 37.5 mm
Podpora instrukčních sad
SSE4.1, SSE4.2, AVX 2.0
Škálovatelnost
1S
CPU konfigurace (max)
1
Termální specifikace roztoku
PCG 2015C
Virtualizační technologie Intel® VT-d
Yes
Technologie Intel® Virtualization (VT-x)
Yes
ARK ID procesoru
193738
Technologie Intel® Turbo Boost
2.0
Technologie Intel® Hyper Threading (Intel® HT Technology)
No
Technologie Intel® Identity Protection (Intel® IPT)
Yes
Charakteristiky specifické pro danou značku
HP OMEN Command Center
Yes
HP JumpStart
Yes
Poskytnutý HP software
HP Audio Switch; HP Connection Optimize
HP segment
Domácí
Příkon
Napájecí zdroj *
500 W
Udržitelnost
Osvědčení o udržitelnosti
EPEAT Bronze, ENERGY STAR
Hmotnost a rozměry
Šířka *
165 mm
Hloubka *
357 mm
Výška *
433 mm
Šířka balení
299 mm
Hloubka balení
496 mm
Výška balení
516 mm
Hmotnost včetně balení
12,1 kg
Obsah balení
Integrovaný displej *
No
Obsahuje myš
Yes
Včetně klávesnice
Yes
Disclaimer HP OMEN by HP Obelisk 875-1025nc Intel® Core™ i7 i7-9700F 16 GB DDR4-SDRAM 4 TB HDD+SSD NVIDIA GeForce RTX 2070 SUPER Windows 10 Home Tower PC Černá:
Disclaimer

[4] Některé funkce nejsou dostupné ve všech edicích nebo verzích systému Windows. Aby mohla být funkčnost systému Windows plně využita, systémy mohou vyžadovat instalaci vylepšeného nebo dodatečně zakoupeného hardwaru, ovladačů, softwaru nebo aktualizaci systému BIOS. Systém Windows 10 je automatická aktualizace, která je vždy dostupná. Mohou být účtovány poplatky za internetové připojení a mohou existovat další požadavky pro aktualizace. Více informací naleznete na stránce http://windows.microsoft.com. [5] Informace o patentech DTS naleznete na stránce http://patents.dts.com. Vyrobeno v rámci licence společnosti DTS Licensing Limited. DTS, symbol a značka DTS společně se symbolem jsou registrované ochranné známky a DTS Studio Sound je ochranná známka společnosti DTS, Inc. © DTS, Inc. Všechna práva vyhrazena.