location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Spectre x360 13-aw0103nc Intel® Core™ i7 i7-1065G7 Hybridní (2v1) 33,8 cm (13.3") Dotyková obrazovka Full HD 16 GB LPDDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Home Černá

Značka:
Obvykle ochranná známka výrobce, pod kterou zákazníci firmu znají. Jeden výrobce může vyrábět zboží pod různými značkami. Někteří výrobci licencují své značky dalším firmám.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Spectre x360
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
13
HP segment:
HP segment
Domácí
Název produktu:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
13-aw0103nc
Kód produktu:
Unikátní identifikátor produktu, který mu přiřadil jeho výrobce. Více kódů produktu může být přiřazeno k jednomu mateřskému kódu v případě, že jsou jejich specifikace identické. Tím se odstraní nesprávné kódy nebo nepodstatné logistické informace.
8UJ59EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0194721042927 show
Kategorie:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Kvalita datového listu: vytvořen/standardizován Icecatem
Kvalita produktových listů může mít několik úrovní:
načtena jen logistická data: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
vytvořen/standardizován Icecatem: the data-sheet is created or standardized by an Icecat editor.
Počet zhlédnutí produktu: 5516
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Poslední aktualizace:: 10 Mar 2024 10:10:44
Datum poslední změny produktového listu v katalogu Icecatu
End of life date: 30 Apr 2020
Product end of life date
Product Brochure/Datasheet (5.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Spectre x360 13-aw0103nc Intel® Core™ i7 i7-1065G7 Hybridní (2v1) 33,8 cm (13.3") Dotyková obrazovka Full HD 16 GB LPDDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Home Černá
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Windows 10 Home 64-bit
  • - Intel Core i7-1065G7 (8MB Cache, 1.3GHz)
  • - 33.8 cm (13.3") Full HD 1920 x 1080 IPS Touch
  • - 16GB (3200MHz) LPDDR4-SDRAM & 512GB SSD, 32GB Intel Optane Memory
Long product name HP Spectre x360 13-aw0103nc Intel® Core™ i7 i7-1065G7 Hybridní (2v1) 33,8 cm (13.3") Dotyková obrazovka Full HD 16 GB LPDDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Home Černá :
The short editorial description of HP Spectre x360 13-aw0103nc Intel® Core™ i7 i7-1065G7 Hybridní (2v1) 33,8 cm (13.3") Dotyková obrazovka Full HD 16 GB LPDDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Home Černá

Intel Core i7-1065G7 (8MB Cache, 1.3GHz), 16GB LPDDR4-SDRAM, 512GB SSD, 32GB Intel Optane Memory, 33.8 cm (13.3") Full HD 1920 x 1080 IPS Touch, Intel Iris Plus Graphics, LAN, WLAN, HP TrueVision HD IR, Windows 10 Home 64-bit
Více>>>
HP Spectre x360 13-aw0103nc Intel® Core™ i7 i7-1065G7 Hybridní (2v1) 33,8 cm (13.3") Dotyková obrazovka Full HD 16 GB LPDDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Home Černá:
The official marketing text of HP Spectre x360 13-aw0103nc Intel® Core™ i7 i7-1065G7 Hybridní (2v1) 33,8 cm (13.3") Dotyková obrazovka Full HD 16 GB LPDDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Home Černá as supplied by the manufacturer

Na hranici dokonalostiProhlížejte více obsahu a rozšiřte možnosti tvorby díky téměř bezrámečkovému displeji s vysokým rozlišením na ultrakompaktním počítači Spectre x360. Díky baterii s dlouhou výdrží budete mít dostatek výkonu po celý den při práci i hraní. Tento nekompromisní konvertibilní počítač byl precizně vyroben z jednoho kusu hliníku a vybaven inovativními funkcemi pro soukromí, se kterými můžete hodit starosti za hlavu, ať jste kdekoli.

Short summary description HP Spectre x360 13-aw0103nc Intel® Core™ i7 i7-1065G7 Hybridní (2v1) 33,8 cm (13.3") Dotyková obrazovka Full HD 16 GB LPDDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Home Černá:
This short summary of the HP Spectre x360 13-aw0103nc Intel® Core™ i7 i7-1065G7 Hybridní (2v1) 33,8 cm (13.3") Dotyková obrazovka Full HD 16 GB LPDDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Home Černá data-sheet is auto-generated and uses the product title and the first six key specs.

HP Spectre x360 13-aw0103nc, Intel® Core™ i7, 1,3 GHz, 33,8 cm (13.3"), 1920 x 1080 px, 16 GB, 512 GB

Long summary description HP Spectre x360 13-aw0103nc Intel® Core™ i7 i7-1065G7 Hybridní (2v1) 33,8 cm (13.3") Dotyková obrazovka Full HD 16 GB LPDDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Home Černá:
This is an auto-generated long summary of HP Spectre x360 13-aw0103nc Intel® Core™ i7 i7-1065G7 Hybridní (2v1) 33,8 cm (13.3") Dotyková obrazovka Full HD 16 GB LPDDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Home Černá based on the first three specs of the first five spec groups.

HP Spectre x360 13-aw0103nc. Typ produktu: Hybridní (2v1), Formát: Konvertibilní (skládací). Typ procesoru: Intel® Core™ i7, Model procesoru: i7-1065G7, Takt procesoru: 1,3 GHz. Úhlopříčka displeje: 33,8 cm (13.3"), Typ HD rozlišení: Full HD, Rozlišení displeje: 1920 x 1080 px, Dotyková obrazovka. Vnitřní paměť: 16 GB, Typ vnitřní paměti: LPDDR4-SDRAM. Celková kapacita úložiště: 512 GB, Ukládací médium: SSD. Poskytovaný operační systém: Windows 10 Home. Barva: Černá

Pracujte po celý den. Bavte se po celý večer.
Pracujte po celý den. Bavte se po celý večer.

Pracujte a bavte se po celý den díky baterii s dlouhou výdrží. Sledujte oblíbené pořady ve velkém a buďte ve spojení díky připojení Gigabit Wi-Fi.

Nekompromisní výkon, který splní vaše představy
Nekompromisní výkon, který splní vaše představy

Užívejte si neuvěřitelně rychlé úpravy a streamování videí díky výkonnému procesoru Intel® Core™. Zažijte výjimečný obraz na téměř bezrámečkovém displeji s vysokým rozlišením a sklem Corning® Gorilla® NBT™.

Navrženo s ohledem na vaše potřeby
Navrženo s ohledem na vaše potřeby

Hoďte starosti za hlavu díky bezpečnostním funkcím a chraňte se pomocí nepřekonatelného vypínače webkamery a tlačítku na ztlumení mikrofonu, které lze rychle aktivovat a díky kontrolce LED rozpoznat, zda je momentálně aktivní.

Windows 10
Windows 10

Dělejte skvělé věci v dobře známém prostředí systému Windows – a ještě lépe. Spolehněte se na lepší zabezpečení, větší produktivitu a více osobního přístupu s předinstalovanými funkcemi a vylepšeními jako Windows Hello a Cortana. [2]

Procesor Intel® Core™ 10. generace
Procesor Intel® Core™ 10. generace

Využívejte responzivní výkon ke zvýšení produktivity. Užívejte si podmanivou zábavu, hraní i streamování a vytvářejte obsah díky zvýšenému výkonu. [3]

HP Fast Charge

Když vašemu notebooku dochází energie, nikdo nemá čas čekat několik hodin, než se nabije. Nabíjejte své zařízení s vybitou baterií z 0 na 50 % kapacity za cca 30 minut. [6]

Široké možnosti připojení

Využívejte bezproblémové bezdrátové rozhraní díky modulu Wi-Fi 6 (2x2) a Bluetooth® 5.0, který umožnuje stabilní připojení a až 3x rychlejší přenosovou rychlost ve srovnání s modulem Wi-Fi 5. [5]

Grafika Intel® Iris™ Plus
Grafika Intel® Iris™ Plus

Využívejte bezproblémové bezdrátové rozhraní díky modulu Wi-Fi 6 (2x2) a Bluetooth® 5.0, který umožnuje stabilní připojení a až 3x rychlejší přenosovou rychlost ve srovnání s modulem Wi-Fi 5. [4]

Antireflexní obrazovka

Mějte krásný obraz, ať jste kdekoli. Tato obrazovka snižuje odrazy a zvyšuje kontrast, zachová si tak jasný obraz v jakémkoli prostředí, uvnitř i venku.

Konektor USB 3.1
Konektor USB 3.1

Díky oblíbenému připojení USB můžete snadno připojit jakékoli stávající zařízení USB a přenášet data desetkrát rychleji než s rozhraním USB 2.0.

Podpora MU-MIMO

Pokud máte doma několik zařízení MU-MIMO, podpora MU-MIMO funguje v kombinaci se směrovačem MU-MIMO, aby se maximalizoval síťový provoz a mohli jste si dopřát plynulejší přehrávání online obsahu.

Tvořte. Inovujte. Realizujte se.
Tvořte. Inovujte. Realizujte se.

Dejte volný průchod své tvořivosti díky peru HP Tilt s vyšší přesností. Pište, kreslete a počítejte s naprostou přirozeností a zpříjemněte si plnění pracovních úkolů. [8]

Podsvícená klávesnice
Podsvícená klávesnice

Můžete pracovat nebo se bavit i ve slabě osvětlených místnostech či během nočních letů. S podsvícenou klávesnicí můžete pohodlně psát v různých prostředích.

Čtečka otisků prstů
Čtečka otisků prstů

Přihlaste se pohodlně k zařízení dotykem prstu v libovolném režimu. Patentovaná technologie 3D otisků prstů zajišťuje bezpečný přístup a online platby. [7]

Vzhled
Typ produktu *
Hybridní (2v1)
Barva *
Černá
Formát *
Konvertibilní (skládací)
Země původu
Čína
Obrazovka
Úhlopříčka displeje *
33,8 cm (13.3")
Rozlišení displeje *
1920 x 1080 px
Dotyková obrazovka *
Yes
Typ HD rozlišení
Full HD
Dotyková technologie
Vícedotekové
Typ panelu
IPS
LED podsvícení
Yes
Nativní poměr stran
16:9
Typ skla displeje
Gorilla Glass
Technologie rámečku displeje
Micro-Edge
Úhlopříčka obrazovky (v metrických jednotkách)
33,8 cm
Barevný prostor
sRGB
Barevný gamut
100%
Procesor
Výrobce procesoru *
Intel
Typ procesoru *
Intel® Core™ i7
Generace procesoru
10. generace procesorů Intel® Core™ i7
Model procesoru *
i7-1065G7
Počet jader procesoru
4
Počet vláken procesoru
8
Takt procesoru při přetaktování
3,9 GHz
Takt procesoru *
1,3 GHz
Systémová sběrnice
4 GT/s
Vyrovnávací paměť procesoru
8 MB
Typ paměti cache procesoru
L3
Patice procesoru
BGA 1526
Litografie procesoru
10 nm
Provozní režimy procesoru
64bitový
Thermal Design Power (TDP)
15 W
Frekvence nastavitelného TDP-up
1,5 GHz
Nastavitelný TDP-up
25 W
Nastavitelný TDP-down
12 W
Frekvence nastavitelného TDP-down
1 GHz
Tjunction
100 °C
Verze PCI Express slotů
3.0
Paměť
Vnitřní paměť *
16 GB
Typ vnitřní paměti
LPDDR4-SDRAM
Frekvence paměti
3200 MHz
Formát paměti
SO-DIMM
Paměťové sloty
1x SO-DIMM
ECC
No
Úložná média
Celková kapacita úložiště *
512 GB
Ukládací médium *
SSD
Celková kapacita SSD
512 GB
Počet instalovaných SSD
1
Kapacita disku SSD
512 GB
Rozhraní pro disky SSD
NVMe
NVMe
Yes
Formát SSD
M.2
Nainstalován paměťový modul Intel® Optane™
Yes
Kapacita modulu Intel® Optane™ Memory
32 GB
Typ optické jednotky *
No
Integrovaná čtečka karet
Yes
Kompatibilní paměťové karty
MicroSD (TransFlash)
Grafika
Diskrétní model grafického adaptéru *
Není dostupný
Integrovaný grafický adaptér *
Yes
Diskrétní grafický adaptér *
No
Model grafického adaptéru na kartě *
Intel® Iris Plus Graphics
Základní grafická frekvence
300 MHz
Maximální dynamická grafická frekvence
1100 MHz
Verze DirectX integrovaného grafického adaptéru
12.0
Verze OpenGL integrovaného grafického adaptéru
4.5
ID integrovaného grafického adaptéru
0x8A52
Zvuk
Zvukový systém
Bang & Olufsen
Počet zabudovaných reproduktorů
2
Zabudovaný mikrofon
Yes
Fotoaparát
Přední kamera
Yes
Typ HD přední kamery
HD
Infračervená kamera
Yes
Počítačová síť
Wi-Fi standard *
Wi-Fi 6 (802.11ax)
Standardy Wi-Fi
Wi-Fi 6 (802.11ax)
Mobilní síťové připojení *
No
Typ antény
2x2
Model řadiče WLAN
Intel Wi-Fi 6 AX201
Výrobce ovladače WLAN
Intel
Připojení na síť Ethernet
Yes
Přenosová rychlost sítě Ethernet
10, 100, 1000 Mbit/s
Bluetooth
Yes
Počítačová síť
Verze Bluetooth
5.0
Miracast
Yes
MIMO
Yes
Typ MIMO
Multi User MIMO
Možnosti připojení
Počet portů USB 3.2 (3.1 1. generace) Typ A *
1
Počet portů USB 3.2 (3.1 generace 2) typu C
2
Kombinovaný port sluchátek/mikrofonu
Yes
Alternativní režim portu USB typu C na DisplayPort
Yes
USB Sleep-and-Charge
Yes
Porty USB Sleep-and-Charge
2
Výkon
Elektronický kompas
Yes
Akcelerometr
Yes
Gyroskop
Yes
Klávesnice
Polohovací zařízení
Touchpad
Numerické klávesy *
No
Ostrůvková klávesnice
Yes
Klávesnice plné velikosti
Yes
Software
Architektura operačního systému
64bitový
Předinstalovaný software
Dropbox
Software na vyzkoušení
McAfee LiveSafe, Microsoft Office 365
Poskytovaný operační systém *
Windows 10 Home
Speciální funkce procesoru
Technologie Intel® Hyper Threading (Intel® HT Technology)
Yes
Technologie Intel® Turbo Boost
2.0
Technologie Intel® Quick Sync Video
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Technologie Intel® Trusted Execution
No
Technologie Intel® VT-x s technologií Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel® TSX-NI
No
Intel® Stable Image Platform Program (SIPP)
No
Technologie Intel® OS Guard
Yes
Technologie Intel® Software Guard Extensions (Intel® SGX)
Yes
Intel® 64
Yes
Execute Disable Bit
Yes
Nečinné stavy
Yes
Technologie termálního monitorování
Yes
Velikost balení procesoru
50 x 25 mm
Podpora instrukčních sad
SSE4.1, SSE4.2, AVX 2.0, AVX-512
CPU konfigurace (max)
1
Dostupné možnosti začlenění
No
Virtualizační technologie Intel® VT-d
Yes
Technologie Intel® Virtualization (VT-x)
Yes
ARK ID procesoru
196597
Připraveno na technologii Intel Optane
Yes
Charakteristiky specifické pro danou značku
HP JumpStart
Yes
HP 3D DriveGuard
Yes
Typ reproduktoru
HP Dual Speakers
HP Audio Switch (přepínání zvuku)
Yes
HP Support Assistant (asistence)
Yes
HP Imagepad
Yes
Přední kamera
HP TrueVision HD IR
HP segment
Domácí
Baterie
Typ baterie
Lithium-polymerová (LiPo)
Počet článků baterie
4
Kapacita baterie *
60 Wh
Výdrž baterie (max.)
19,25 h
Rychlé nabíjení
Yes
Rychlá doba nabíjení (50 %)
30 min
Hmotnost baterie
235 g
Příkon
Výkon adaptéru
65 W
Bezpečnost
Čtečka otisků prstů
Yes
Udržitelnost
Osvědčení o udržitelnosti
EPEAT Silver, ENERGY STAR
Hmotnost a rozměry
Šířka
306 mm
Hloubka
194,5 mm
Výška
16,9 mm
Hmotnost *
1,3 kg
Údaje o balení
Šířka balení
147 mm
Hloubka balení
413 mm
Výška balení
332 mm
Hmotnost včetně balení
3,01 kg
Další charakteristiky
AC adaptér
Yes
Disclaimer HP Spectre x360 13-aw0103nc Intel® Core™ i7 i7-1065G7 Hybridní (2v1) 33,8 cm (13.3") Dotyková obrazovka Full HD 16 GB LPDDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Home Černá:
Disclaimer

[2] Některé funkce nejsou dostupné ve všech edicích nebo verzích systému Windows. Aby mohla být funkčnost systému Windows plně využita, systémy mohou vyžadovat instalaci vylepšeného nebo dodatečně zakoupeného hardwaru, ovladačů, softwaru nebo aktualizaci systému BIOS. Systém Windows 10 se aktualizuje automaticky; tato funkce je vždy zapnutá. Mohou být účtovány poplatky za internetové připojení a mohou existovat další požadavky pro aktualizace. Viz http: www.windows.com. Některé funkce včetně hlasové asistentky Cortana, rukopisu a souboru funkcí Continuum vyžadují výkonnější hardware. Viz www.windows.com. Aplikace se prodávají samostatně. [3] Vícejádrová technologie byla vyvinuta za účelem zvýšení výkonu určitých softwarových produktů. Výhody plynoucí z používání této technologie nejsou zaručené pro všechny zákazníky nebo softwarové aplikace. Výkon a taktovací frekvence se liší v závislosti na pracovním zatížení aplikací a na konfiguraci hardwaru a softwaru. Číselné hodnoty u modelů produktů Intel nemusí odpovídat výkonu. Zobrazení v plném rozlišení 4K vyžaduje obsah 4K. Rychlost načítání systému a odezvy závisí na konfiguraci produktu. [4] Bezdrátový přístupový bod a požadované služby internetového připojení jsou prodávány samostatně. Dostupnost veřejných bezdrátových přístupových bodů je omezená. [5] Bezdrátový přístupový bod a služby internetového připojení jsou prodávány samostatně. Rozhraní Wi-Fi 6 (802.11ax) je zpětně kompatibilní s předchozími specifikacemi 802.11. Specifikace pro rozhraní Wi-Fi 6 jsou ve fázi návrhu a nejsou konečné. Pokud se budou konečné specifikace lišit od navrhovaných, může být ovlivněna schopnost notebooku komunikovat s ostatními zařízeními bezdrátové sítě Wi-Fi 6. K dispozici pouze v zemích, kde je podporováno rozhraní 802.11ax. Rozhraní Wi-Fi 6 (802.11ax) není podporováno na Ukrajině, v Rusku a v Indonésii, kde budou nastavení Wi-Fi 6 (802.11ax) zakázána a downgradována na rozhraní 802.11ac pomocí řešení Intel DRS. [6] Nabije baterii až na 50 % kapacity do 30 minut, když je systém vypnutý (pomocí příkazu k vypnutí). Doporučujeme používat adaptér HP dodávaný s notebookem, nedoporučujeme používat nabíječku baterií s nižší kapacitou. Jakmile je baterie nabita na 50 % kapacity, rychlost nabíjení se vrátí do normálu. Doba nabíjení se může lišit o +/-10 % vzhledem k odchylkám mezi systémy. K dispozici u vybraných produktů HP. Úplný seznam specifikací produktu naleznete na stránce http://store.hp.com. [7] Je vyžadováno připojení k internetu (není součástí dodávky). [8] Vyžaduje systém s protokolem pera Microsoft, systém Windows 10 s funkcí Windows Ink a dotykovou obrazovku s digitizérem.