location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pavilion 24-xa1001nc AMD Ryzen™ 5 3550H 60,5 cm (23.8") 1920 x 1080 px All-in-One PC (vše v jednom) 8 GB DDR4-SDRAM 512 GB SSD Windows 10 Home Wi-Fi 5 (802.11ac) Bílá

Značka:
Obvykle ochranná známka výrobce, pod kterou zákazníci firmu znají. Jeden výrobce může vyrábět zboží pod různými značkami. Někteří výrobci licencují své značky dalším firmám.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pavilion
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
24
Název produktu:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
24-xa1001nc
Kód produktu:
Unikátní identifikátor produktu, který mu přiřadil jeho výrobce. Více kódů produktu může být přiřazeno k jednomu mateřskému kódu v případě, že jsou jejich specifikace identické. Tím se odstraní nesprávné kódy nebo nepodstatné logistické informace.
8KY08EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0194441650389 show
Kategorie:
Desktop PC with monitor.
All-in-One počítače a pracovní stanice Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Kvalita datového listu: vytvořen/standardizován Icecatem
Kvalita produktových listů může mít několik úrovní:
načtena jen logistická data: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
vytvořen/standardizován Icecatem: the data-sheet is created or standardized by an Icecat editor.
Počet zhlédnutí produktu: 5404
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Poslední aktualizace:: 09 Mar 2024 14:19:00
Datum poslední změny produktového listu v katalogu Icecatu
End of life date: 26 Mar 2020
Product end of life date
Product Brochure/Datasheet (3.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Pavilion 24-xa1001nc AMD Ryzen™ 5 3550H 60,5 cm (23.8") 1920 x 1080 px All-in-One PC (vše v jednom) 8 GB DDR4-SDRAM 512 GB SSD Windows 10 Home Wi-Fi 5 (802.11ac) Bílá
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Windows 10 Home 64-bit
  • - AMD Ryzen 5 3550H (4MB Cache, 2.1GHz)
  • - 60.5 cm (23.8") Full HD 1920 x 1080 IPS
  • - 8GB (2400MHz) DDR4-SDRAM (1 x 8) & 512GB SSD
Long product name HP Pavilion 24-xa1001nc AMD Ryzen™ 5 3550H 60,5 cm (23.8") 1920 x 1080 px All-in-One PC (vše v jednom) 8 GB DDR4-SDRAM 512 GB SSD Windows 10 Home Wi-Fi 5 (802.11ac) Bílá :
The short editorial description of HP Pavilion 24-xa1001nc AMD Ryzen™ 5 3550H 60,5 cm (23.8") 1920 x 1080 px All-in-One PC (vše v jednom) 8 GB DDR4-SDRAM 512 GB SSD Windows 10 Home Wi-Fi 5 (802.11ac) Bílá

AMD Ryzen 5 3550H (4MB Cache, 2.1GHz), 8GB DDR4-SDRAM, 512GB SSD, 60.5 cm (23.8") Full HD 1920 x 1080 IPS, AMD Radeon Vega 8, LAN, WLAN, Bluetooth, HP TrueVision FHD, Windows 10 Home 64-bit
Více>>>
HP Pavilion 24-xa1001nc AMD Ryzen™ 5 3550H 60,5 cm (23.8") 1920 x 1080 px All-in-One PC (vše v jednom) 8 GB DDR4-SDRAM 512 GB SSD Windows 10 Home Wi-Fi 5 (802.11ac) Bílá:
The official marketing text of HP Pavilion 24-xa1001nc AMD Ryzen™ 5 3550H 60,5 cm (23.8") 1920 x 1080 px All-in-One PC (vše v jednom) 8 GB DDR4-SDRAM 512 GB SSD Windows 10 Home Wi-Fi 5 (802.11ac) Bílá as supplied by the manufacturer

Výkonný počítač All-in-One stvořený pro zábavu a produktivituPřeneste digitální svět přímo do srdce své domácnosti díky důvtipně navrženému počítači Pavilion All-in-One. Integrovaná výsuvná kamera chrání to nejdůležitější, abyste mohli tvořit, pracovat a hrát bez jakýchkoli obav.

Short summary description HP Pavilion 24-xa1001nc AMD Ryzen™ 5 3550H 60,5 cm (23.8") 1920 x 1080 px All-in-One PC (vše v jednom) 8 GB DDR4-SDRAM 512 GB SSD Windows 10 Home Wi-Fi 5 (802.11ac) Bílá:
This short summary of the HP Pavilion 24-xa1001nc AMD Ryzen™ 5 3550H 60,5 cm (23.8") 1920 x 1080 px All-in-One PC (vše v jednom) 8 GB DDR4-SDRAM 512 GB SSD Windows 10 Home Wi-Fi 5 (802.11ac) Bílá data-sheet is auto-generated and uses the product title and the first six key specs.

HP Pavilion 24-xa1001nc, 60,5 cm (23.8"), Full HD, AMD Ryzen™ 5, 8 GB, 512 GB, Windows 10 Home

Long summary description HP Pavilion 24-xa1001nc AMD Ryzen™ 5 3550H 60,5 cm (23.8") 1920 x 1080 px All-in-One PC (vše v jednom) 8 GB DDR4-SDRAM 512 GB SSD Windows 10 Home Wi-Fi 5 (802.11ac) Bílá:
This is an auto-generated long summary of HP Pavilion 24-xa1001nc AMD Ryzen™ 5 3550H 60,5 cm (23.8") 1920 x 1080 px All-in-One PC (vše v jednom) 8 GB DDR4-SDRAM 512 GB SSD Windows 10 Home Wi-Fi 5 (802.11ac) Bílá based on the first three specs of the first five spec groups.

HP Pavilion 24-xa1001nc. Typ produktu: All-in-One PC (vše v jednom). Úhlopříčka displeje: 60,5 cm (23.8"), Typ HD rozlišení: Full HD, Rozlišení displeje: 1920 x 1080 px, Tvar obrazovky: Plochý, Typ panelu: IPS. Typ procesoru: AMD Ryzen™ 5, Takt procesoru: 2,1 GHz. Vnitřní paměť: 8 GB, Typ vnitřní paměti: DDR4-SDRAM. Celková kapacita úložiště: 512 GB, Ukládací médium: SSD. Integrovaný fotoaparát. Poskytovaný operační systém: Windows 10 Home. Barva: Bílá

Zvládněte více
Zvládněte více

Grafika NVIDIA®, vysoce výkonný procesor Intel® Core™[1] a vylepšené chlazení vám poskytnou výkon, se kterým můžete své dovednosti zdokonalovat kdekoli.

Zvuk jako v kině. Perfektní obraz.
Zvuk jako v kině. Perfektní obraz.

Doveďte každé video a fotku k dokonalosti díky obrazovce Full HD[1] s tenkým rámečkem a vychutnejte si bohatý, autentický zvuk dvou reproduktorů speciálně vyladěných odborníky z B&O.

Dokonalá kombinace formy a funkce
Dokonalá kombinace formy a funkce

Tento počítač All-in-One s moderní konstrukcí a textilními prvky je vhodný do jakéhokoli prostředí. Ultratenký profil zabírá minimum prostoru a hliníkový podstavec zajišťuje maximální odolnost.

Procesor AMD Ryzen™ 5 Desktop 2. generace
Procesor AMD Ryzen™ 5 Desktop 2. generace

Zlepšete výkon a své herní dovednosti s procesory AMD Ryzen 2. generace. Grafika Vega umožňuje vysokofrekvenční hraní v kvalitě 1080p a bezproblémový multitasking při plnění každodenních úloh. [3]

Windows 10
Windows 10

Dělejte skvělé věci s dobře známým prostředím systému Windows – a ještě lépe. [2]

Grafika AMD Radeon™ Vega

Ohromte své vizuální vnímání díky nejnovějším výpočetním enginům grafické karty AMD a užívejte si rychlou, výkonnou a plynulou grafiku. V kombinaci s nejnovějšími multimédii dosáhnete neuvěřitelného výkonu.

Úložiště SSD PCIe
Úložiště SSD PCIe

Flash úložiště na bázi PCle s kapacitou až 512 GB je až 17krát rychlejší než klasický notebookový pevný disk s 5 400 ot./min. [5]

IR kamera HP TrueVision FHD
IR kamera HP TrueVision FHD

Bezpečně se přihlaste pomocí funkce Windows Hello s infračerveným senzorem. S 88° širokoúhlým zorným polem můžete videochatovat s celou rodinou nebo skupinou přátel v úžasných detailech. [7]

Displej FHD IPS
Displej FHD IPS

Spolehněte se na křišťálově čistý obraz z jakéhokoli úhlu. S širokými pozorovacími úhly 178° a ostrým rozlišením 1 920 x 1 080 budete mít vždy skvělý pohled na svůj oblíbený obsah. [4]

DDR4 RAM
DDR4 RAM

DDR4 je budoucností paměti RAM, neboť pracuje mnohem účinněji a spolehlivěji při vysokorychlostních operacích. S větší šířkou pásma zvládá vše od zpracovávání více úloh najednou až po hraní her mnohem rychleji.

Cloudové úložiště Dropbox
Cloudové úložiště Dropbox

Ukládejte a synchronizujte svůj obsah online se službou Dropbox. Získejte 25GB úložiště na jeden rok pro přístup, správu a sdílení fotek, hudby a souborů z libovolného místa s internetovým připojením. [8]

Obrazovka
Úhlopříčka displeje *
60,5 cm (23.8")
Rozlišení displeje *
1920 x 1080 px
Dotyková obrazovka *
No
Typ HD rozlišení *
Full HD
LED podsvícení
Yes
Nativní poměr stran
16:9
Typ panelu
IPS
Tvar obrazovky
Plochý
Barevný prostor
NTSC
Antireflexní obrazovka
Yes
Barevný gamut
72%
Úhel náklonu
-5 - 25°
Procesor
Výrobce procesoru *
AMD
Typ procesoru *
AMD Ryzen™ 5
Model procesoru *
3550H
Počet jader procesoru
4
Počet vláken procesoru
8
Takt procesoru při přetaktování
3,7 GHz
Takt procesoru *
2,1 GHz
Vyrovnávací paměť procesoru
4 MB
Typ paměti cache procesoru
L3
Thermal Design Power (TDP)
35 W
Litografie procesoru
12 nm
Paměť
Vnitřní paměť *
8 GB
Typ vnitřní paměti
DDR4-SDRAM
Maximální vnitřní paměť *
16 GB
Paměťové sloty
1
Typ paměťových slotů
SO-DIMM
Frekvence paměti
2400 MHz
Rozvržení paměti
1 x 8 GB
Formát paměti
DIMM/SO-DIMM
ECC
No
Úložná média
Celková kapacita úložiště *
512 GB
Ukládací médium *
SSD
Celková kapacita SSD
512 GB
Počet instalovaných SSD
1
Kapacita disku SSD
512 GB
Rozhraní pro disky SSD
NVMe
NVMe
Yes
Formát SSD
M.2
Typ optické jednotky *
No
Integrovaná čtečka karet
Yes
Kompatibilní paměťové karty
SD, SDHC, SDXC
Grafika
Diskrétní grafický adaptér *
No
Diskrétní model grafického adaptéru *
Není dostupný
Integrovaný grafický adaptér *
Yes
Model grafického adaptéru na kartě *
AMD Radeon Vega 8
Základní grafická frekvence
1200 MHz
Zvuk
Vestavěné reproduktory *
Yes
Počet reproduktorů
2
RMS výkon
4 W
Zabudovaný mikrofon
Yes
Zvukový systém
B&O PLAY
Fotoaparát
Integrovaný fotoaparát *
Yes
Typ HD kamery
Full HD
Počítačová síť
Wi-Fi *
Yes
Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Počítačová síť
Standardy Wi-Fi
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Výrobce ovladače WLAN
Realtek
Typ antény
2x2
Připojení na síť Ethernet *
Yes
Přenosová rychlost sítě Ethernet
10, 100, 1000 Mbit/s
Bluetooth *
Yes
Verze Bluetooth
4.2
Možnosti připojení
Počet portů Ethernetu (RJ-45)
1
Počet portů USB 3.2 (3.1 2. generace) Typ A *
3
Počet portů USB 3.2 (3.1 generace 2) typu C *
2
Počet HDMI portů *
2
Verze HDMI
1.4
Konektor pro mikrofon (line-in)
No
Kombinovaný port sluchátek/mikrofonu
Yes
Vzhled
Barva *
Bílá
Slot pro zámek
Yes
Typ zámku kabelu
Kensington
Výkon
Typ produktu *
All-in-One PC (vše v jednom)
Trusted Platform Module (TPM)
Yes
Software
Architektura operačního systému
64bitový
Poskytovaný operační systém *
Windows 10 Home
Software na vyzkoušení
Netflix, Microsoft Office 365, McAfee LiveSafe
Přibalený software
Dropbox
Charakteristiky specifické pro danou značku
HP JumpStart
Yes
Typ reproduktoru
HP Dual Speakers
HP Audio Switch (přepínání zvuku)
Yes
Přední kamera
HP TrueVision FHD
Příkon
Výkon adaptéru
120 W
Vstupní frekvence adaptéru
50/60 Hz
Vstupní napětí adaptéru
100 - 240 V
Pero
Pero dodáváno
No
Hmotnost a rozměry
Šířka (s podstavcem)
540,3 mm
Hloubka (s podstavcem)
160 mm
Výška (s podstavcem)
442,4 mm
Hmotnost (se stojánkem)
5,59 kg
Šířka balení
214 mm
Hloubka balení
560 mm
Výška balení
673 mm
Hmotnost včetně balení
9,73 kg
Udržitelnost
Osvědčení o udržitelnosti
EPEAT Silver, ENERGY STAR
Obsah balení
Obsahuje myš
Yes
Včetně klávesnice
Yes
Další charakteristiky
3D kompatibilita
No
Úhlopříčka obrazovky (v metrických jednotkách)
60,5 cm
Autonomní režim
No
Odnímatelný displej
No
Disclaimer HP Pavilion 24-xa1001nc AMD Ryzen™ 5 3550H 60,5 cm (23.8") 1920 x 1080 px All-in-One PC (vše v jednom) 8 GB DDR4-SDRAM 512 GB SSD Windows 10 Home Wi-Fi 5 (802.11ac) Bílá:
Disclaimer

[1] Vícejádrová technologie byla vyvinuta za účelem zvýšení výkonu určitých softwarových produktů. Výhody plynoucí z používání této technologie nejsou zaručené pro všechny zákazníky nebo softwarové aplikace. Výkon a taktovací frekvence se liší v závislosti na pracovním zatížení aplikací a na konfiguraci hardwaru a softwaru. Intel, logo Intel, Intel Inside, Intel Core a Core Inside jsou ochranné známky společnosti Intel Corporation nebo jejích přidružených společností v USA a dalších zemích. [2] Nabije baterii až na 50 % kapacity do 45 minut, když je systém vypnutý (pomocí příkazu k vypnutí). Doporučujeme používat adaptér HP dodávaný s notebookem, nedoporučujeme používat nabíječku baterií s nižší kapacitou. Jakmile je baterie nabita na 50% kapacity, rychlost nabíjení se vrátí do normálu. Doba nabíjení se může lišit o +/-10 % vzhledem k odchylkám mezi systémy. K dispozici u vybraných produktů HP. Úplný seznam specifikací produktu naleznete na stránce http://store.hp.com. Ne všichni zákazníci nebo softwarové aplikace získají díky této technologii výhodu. Výkon a taktovací frekvence se liší v závislosti na pracovním zatížení aplikacemi a konfiguraci hardwaru a softwaru. Číslování od společnosti AMD není indikátorem taktu procesoru. [4] FHD zobrazení vyžaduje obsah ve vysokém rozlišení (FHD). [5] Na základě interního testování společnosti HP s využitím srovnávacího softwaru CrystalDiskMark. Výkon je sekvenčně rychlejší (pouze čtení) ve srovnání s klasickým pevným diskem 5 400 ot./min (HDD) [7] Funkce mohou vyžadovat software nebo další aplikace od jiných výrobců, aby fungovaly popisovaným způsobem. [8] 25 GB volného online úložiště po dobu 1 roku od data registrace. Úplné podrobnosti a podmínky používání včetně zásad zrušení naleznete na stránce www.dropbox.com. Je vyžadováno připojení k internetu (není součástí dodávky).