location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 24 -f1016nc AMD Ryzen™ 5 3500U 60,5 cm (23.8") 1920 x 1080 px All-in-One PC (vše v jednom) 8 GB DDR4-SDRAM 2,51 TB HDD+SSD Windows 10 Home Wi-Fi 5 (802.11ac) Černá

Značka:
Obvykle ochranná známka výrobce, pod kterou zákazníci firmu znají. Jeden výrobce může vyrábět zboží pod různými značkami. Někteří výrobci licencují své značky dalším firmám.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
24
Název produktu:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
24-f1016nc
Kód produktu:
Unikátní identifikátor produktu, který mu přiřadil jeho výrobce. Více kódů produktu může být přiřazeno k jednomu mateřskému kódu v případě, že jsou jejich specifikace identické. Tím se odstraní nesprávné kódy nebo nepodstatné logistické informace.
8KR01EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0194441650129 show
Kategorie:
Desktop PC with monitor.
All-in-One počítače a pracovní stanice Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Kvalita datového listu: vytvořen/standardizován Icecatem
Kvalita produktových listů může mít několik úrovní:
načtena jen logistická data: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
vytvořen/standardizován Icecatem: the data-sheet is created or standardized by an Icecat editor.
Počet zhlédnutí produktu: 4678
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Poslední aktualizace:: 09 Mar 2024 14:19:00
Datum poslední změny produktového listu v katalogu Icecatu
End of life date: 26 Mar 2020
Product end of life date
Product Brochure/Datasheet (2.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 24 -f1016nc AMD Ryzen™ 5 3500U 60,5 cm (23.8") 1920 x 1080 px All-in-One PC (vše v jednom) 8 GB DDR4-SDRAM 2,51 TB HDD+SSD Windows 10 Home Wi-Fi 5 (802.11ac) Černá
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Windows 10 Home 64-bit
  • - AMD Ryzen 5 3500U (4MB Cache, 2.1GHz)
  • - 60.5 cm (23.8") Full HD 1920 x 1080 IPS
  • - 8GB (2400MHz) DDR4-SDRAM (1 x 8) & 2000GB HDD, 512GB SSD
Long product name HP 24 -f1016nc AMD Ryzen™ 5 3500U 60,5 cm (23.8") 1920 x 1080 px All-in-One PC (vše v jednom) 8 GB DDR4-SDRAM 2,51 TB HDD+SSD Windows 10 Home Wi-Fi 5 (802.11ac) Černá :
The short editorial description of HP 24 -f1016nc AMD Ryzen™ 5 3500U 60,5 cm (23.8") 1920 x 1080 px All-in-One PC (vše v jednom) 8 GB DDR4-SDRAM 2,51 TB HDD+SSD Windows 10 Home Wi-Fi 5 (802.11ac) Černá

AMD Ryzen 5 3500U (4MB Cache, 2.1GHz), 8GB DDR4-SDRAM, 2000GB HDD, 512GB SSD, 60.5 cm (23.8") Full HD 1920 x 1080 IPS, AMD Radeon Vega 8, LAN, WLAN, Bluetooth, Webcam, Windows 10 Home 64-bit
Více>>>
HP 24 -f1016nc AMD Ryzen™ 5 3500U 60,5 cm (23.8") 1920 x 1080 px All-in-One PC (vše v jednom) 8 GB DDR4-SDRAM 2,51 TB HDD+SSD Windows 10 Home Wi-Fi 5 (802.11ac) Černá:
The official marketing text of HP 24 -f1016nc AMD Ryzen™ 5 3500U 60,5 cm (23.8") 1920 x 1080 px All-in-One PC (vše v jednom) 8 GB DDR4-SDRAM 2,51 TB HDD+SSD Windows 10 Home Wi-Fi 5 (802.11ac) Černá as supplied by the manufacturer

Překrásný design typu All-in-One. Zrozen k výkonu.Tento krásný a výkonný počítač All-in-One disponuje úložištěm, které splní všechny potřeby vaší rodiny a pomůže vám zvládnout každý úkol. Právě jste našli ten pravý počítač pro práci i zábavu. Nabízí velmi atraktivní design, ale také vysoký výkon.

Short summary description HP 24 -f1016nc AMD Ryzen™ 5 3500U 60,5 cm (23.8") 1920 x 1080 px All-in-One PC (vše v jednom) 8 GB DDR4-SDRAM 2,51 TB HDD+SSD Windows 10 Home Wi-Fi 5 (802.11ac) Černá:
This short summary of the HP 24 -f1016nc AMD Ryzen™ 5 3500U 60,5 cm (23.8") 1920 x 1080 px All-in-One PC (vše v jednom) 8 GB DDR4-SDRAM 2,51 TB HDD+SSD Windows 10 Home Wi-Fi 5 (802.11ac) Černá data-sheet is auto-generated and uses the product title and the first six key specs.

HP 24 -f1016nc, 60,5 cm (23.8"), Full HD, AMD Ryzen™ 5, 8 GB, 2,51 TB, Windows 10 Home

Long summary description HP 24 -f1016nc AMD Ryzen™ 5 3500U 60,5 cm (23.8") 1920 x 1080 px All-in-One PC (vše v jednom) 8 GB DDR4-SDRAM 2,51 TB HDD+SSD Windows 10 Home Wi-Fi 5 (802.11ac) Černá:
This is an auto-generated long summary of HP 24 -f1016nc AMD Ryzen™ 5 3500U 60,5 cm (23.8") 1920 x 1080 px All-in-One PC (vše v jednom) 8 GB DDR4-SDRAM 2,51 TB HDD+SSD Windows 10 Home Wi-Fi 5 (802.11ac) Černá based on the first three specs of the first five spec groups.

HP 24 -f1016nc. Typ produktu: All-in-One PC (vše v jednom). Úhlopříčka displeje: 60,5 cm (23.8"), Typ HD rozlišení: Full HD, Rozlišení displeje: 1920 x 1080 px, Tvar obrazovky: Plochý, Typ panelu: IPS. Typ procesoru: AMD Ryzen™ 5, Takt procesoru: 2,1 GHz. Vnitřní paměť: 8 GB, Typ vnitřní paměti: DDR4-SDRAM. Celková kapacita úložiště: 2,51 TB, Ukládací médium: HDD+SSD. Integrovaný fotoaparát. Poskytovaný operační systém: Windows 10 Home. Barva: Černá

Prostor a výkon
Prostor a výkon

S výkonným procesorem a dostatkem úložného prostoru pro sebe i svou rodinu můžete bez potíží odesílat pracovní e-maily a nahrávat fotky z dovolené.

Dechberoucí dekorace pro domácnost
Dechberoucí dekorace pro domácnost

Dodejte domácnosti moderní vzhled a atmosféru. Díky ultratenkému rámečku má tento počítač All-in-One větší obrazovku. Navíc disponuje nastavitelným sklápěcím podstavcem, který umožňuje pracovat z různých úhlů. Počítač, který rozzáří každou místnost.

Bezstarostné používání, jaké si zasloužíte
Bezstarostné používání, jaké si zasloužíte

S tímto počítačem nebudete mít problém zůstat ve spojení s rodinou a přáteli. Zahrnuje kameru HD, která je vybavena posuvným krytem pro ochranu soukromí, integrovanými reproduktory a možností snadného připojení Wi-Fi. Nyní můžete být v kontaktu s přáteli a hodit starosti za hlavu.

Konektor USB 3.1
Konektor USB 3.1

Díky oblíbenému připojení USB můžete snadno připojit jakékoli stávající zařízení USB a přenášet data desetkrát rychleji než s rozhraním USB 2.0.

Procesor AMD Ryzen™ 5 Desktop 2. generace
Procesor AMD Ryzen™ 5 Desktop 2. generace

Zlepšete výkon a své herní dovednosti s procesory AMD Ryzen 2. generace. Grafika Vega umožňuje vysokofrekvenční hraní v kvalitě 1080p a bezproblémový multitasking při plnění každodenních úloh. [2]

Windows 10
Windows 10

Dělejte skvělé věci s dobře známým prostředím systému Windows – a ještě lépe. [1]

DDR4 RAM
DDR4 RAM

DDR4 je budoucností paměti RAM, neboť pracuje mnohem účinněji a spolehlivěji při vysokorychlostních operacích. S větší šířkou pásma zvládá vše od zpracovávání více úloh najednou až po hraní her mnohem rychleji.

Úložiště SSD PCIe
Úložiště SSD PCIe

Flash úložiště na bázi PCle s kapacitou až 512 GB je až 17krát rychlejší než klasický notebookový pevný disk s 5 400 ot./min. [3]

Cloudové úložiště Dropbox
Cloudové úložiště Dropbox

Ukládejte a synchronizujte svůj obsah online se službou Dropbox. Získejte 25GB úložiště na jeden rok pro přístup, správu a sdílení fotek, hudby a souborů z libovolného místa s internetovým připojením. [4]

Obrazovka
Úhlopříčka displeje *
60,5 cm (23.8")
Rozlišení displeje *
1920 x 1080 px
Dotyková obrazovka *
No
Typ HD rozlišení *
Full HD
LED podsvícení
Yes
Nativní poměr stran
16:9
Typ panelu
IPS
Tvar obrazovky
Plochý
Barevný prostor
NTSC
Antireflexní obrazovka
Yes
Barevný gamut
72%
Procesor
Výrobce procesoru *
AMD
Typ procesoru *
AMD Ryzen™ 5
Model procesoru *
3500U
Počet jader procesoru
4
Počet vláken procesoru
8
Takt procesoru při přetaktování
3,7 GHz
Takt procesoru *
2,1 GHz
Vyrovnávací paměť procesoru
4 MB
Typ paměti cache procesoru
L3
Thermal Design Power (TDP)
15 W
Litografie procesoru
12 nm
Paměť
Vnitřní paměť *
8 GB
Typ vnitřní paměti
DDR4-SDRAM
Paměťové sloty
1
Typ paměťových slotů
SO-DIMM
Frekvence paměti
2400 MHz
Rozvržení paměti
1 x 8 GB
Formát paměti
DIMM/SO-DIMM
ECC
No
Úložná média
Celková kapacita úložiště *
2,51 TB
Ukládací médium *
HDD+SSD
Celková kapacita HDD
2 TB
Počet nainstalovaných pevných disků
1
Kapacita pevného disku
2 TB
Rychlost otáček pevného disku
7200 ot/min
Rozhraní pevného disku
SATA
Celková kapacita SSD
512 GB
Počet instalovaných SSD
1
Kapacita disku SSD
512 GB
Rozhraní pro disky SSD
NVMe
NVMe
Yes
Formát SSD
M.2
Typ optické jednotky *
No
Integrovaná čtečka karet
Yes
Kompatibilní paměťové karty
SD, SDHC, SDXC
Grafika
Diskrétní grafický adaptér *
No
Diskrétní model grafického adaptéru *
Není dostupný
Integrovaný grafický adaptér *
Yes
Model grafického adaptéru na kartě *
AMD Radeon Vega 8
Základní grafická frekvence
1200 MHz
Zvuk
Vestavěné reproduktory *
Yes
Počet reproduktorů
2
RMS výkon
4 W
Zabudovaný mikrofon
Yes
Zvuk
Zvukový systém
DTS Studio Sound
Fotoaparát
Integrovaný fotoaparát *
Yes
Počítačová síť
Wi-Fi *
Yes
Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Standardy Wi-Fi
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Výrobce ovladače WLAN
Realtek
Typ antény
1x1
Připojení na síť Ethernet *
Yes
Přenosová rychlost sítě Ethernet
10, 100, 1000 Mbit/s
Bluetooth *
Yes
Verze Bluetooth
4.2
Možnosti připojení
Počet portů Ethernetu (RJ-45)
1
Počet portů USB 2.0 *
2
Počet portů USB 3.2 (3.1 1. generace) Typ A *
2
Počet HDMI portů *
1
Verze HDMI
1.4
Konektor pro mikrofon (line-in)
No
Kombinovaný port sluchátek/mikrofonu
Yes
Vzhled
Barva *
Černá
Výkon
Typ produktu *
All-in-One PC (vše v jednom)
Software
Architektura operačního systému
64bitový
Poskytovaný operační systém *
Windows 10 Home
Software na vyzkoušení
Microsoft Office 365, McAfee LiveSafe
Přibalený software
Droopbox
Charakteristiky specifické pro danou značku
HP JumpStart
Yes
Typ reproduktoru
HP Dual Speakers
HP Audio Switch (přepínání zvuku)
Yes
HP Display Control (ovládání zobrazení)
Yes
Příkon
Výkon adaptéru
65 W
Pero
Pero dodáváno
No
Hmotnost a rozměry
Šířka (s podstavcem)
540,9 mm
Hloubka (s podstavcem)
204,1 mm
Výška (s podstavcem)
419,5 mm
Hmotnost (se stojánkem)
5,92 kg
Šířka balení
649 mm
Hloubka balení
502 mm
Výška balení
240 mm
Hmotnost včetně balení
9,34 kg
Udržitelnost
Osvědčení o udržitelnosti
EPEAT Silver, ENERGY STAR
Obsah balení
Obsahuje myš
Yes
Včetně klávesnice
Yes
Další charakteristiky
Technologie rámečku displeje
Micro-Edge
Úhlopříčka obrazovky (v metrických jednotkách)
60,5 cm
Autonomní režim
No
Disclaimer HP 24 -f1016nc AMD Ryzen™ 5 3500U 60,5 cm (23.8") 1920 x 1080 px All-in-One PC (vše v jednom) 8 GB DDR4-SDRAM 2,51 TB HDD+SSD Windows 10 Home Wi-Fi 5 (802.11ac) Černá:
Disclaimer

[1] Některé funkce nejsou dostupné ve všech edicích nebo verzích systému Windows. Aby mohla být funkčnost systému Windows plně využita, systémy mohou vyžadovat instalaci vylepšeného nebo dodatečně zakoupeného hardwaru, ovladačů, softwaru nebo aktualizaci systému BIOS. Systém Windows 10 je automatická aktualizace, která je vždy dostupná. Mohou být účtovány poplatky za internetové připojení a mohou existovat další požadavky pro aktualizace. Více informací naleznete na stránce http://windows.microsoft.com. [2] Vícejádrová technologie byla vyvinuta za účelem zvýšení výkonu určitých softwarových produktů. Ne všichni zákazníci nebo softwarové aplikace získají díky této technologii výhodu. Výkon a taktovací frekvence se liší v závislosti na pracovním zatížení aplikacemi a konfiguraci hardwaru a softwaru. Číslování od společnosti AMD není indikátorem taktu procesoru. [3] Na základě interního testování společnosti HP s využitím srovnávacího softwaru CrystalDiskMark. Výkon je sekvenčně rychlejší (pouze čtení) ve srovnání s klasickým pevným diskem 5 400 ot./min (HDD) [4] 25 GB volného online úložiště po dobu 1 roku od data registrace. Úplné podrobnosti a podmínky používání včetně zásad zrušení naleznete na stránce www.dropbox.com. Je vyžadováno připojení k internetu (není součástí dodávky).