location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Z2 G9 Intel® Core™ i9 i9-13900K 32 GB DDR5-SDRAM 1 TB SSD Windows 11 Pro Tower Pracovní stanice Černá

Značka:
Obvykle ochranná známka výrobce, pod kterou zákazníci firmu znají. Jeden výrobce může vyrábět zboží pod různými značkami. Někteří výrobci licencují své značky dalším firmám.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Z2
Název produktu:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z2 G9
Kód produktu:
Unikátní identifikátor produktu, který mu přiřadil jeho výrobce. Více kódů produktu může být přiřazeno k jednomu mateřskému kódu v případě, že jsou jejich specifikace identické. Tím se odstraní nesprávné kódy nebo nepodstatné logistické informace.
865H5ET show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0197961052640 show
Kategorie:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PC/pracovní stanice Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Kvalita datového listu: vytvořen/standardizován Icecatem
Kvalita produktových listů může mít několik úrovní:
načtena jen logistická data: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
vytvořen/standardizován Icecatem: the data-sheet is created or standardized by an Icecat editor.
Počet zhlédnutí produktu: 6414
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Poslední aktualizace:: 14 Aug 2024 04:14:07
Datum poslední změny produktového listu v katalogu Icecatu
CE Marking (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Z2 G9 Intel® Core™ i9 i9-13900K 32 GB DDR5-SDRAM 1 TB SSD Windows 11 Pro Tower Pracovní stanice Černá
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Core™ i9-13900K (max. 5,8 GHz s technologií Intel® Turbo Boost, 36 MB mezipaměti L3, 24 jader, 32 vláken)
  • - Windows 11 Pro
  • - Grafika Intel® UHD
  • - 32 GB memory; 1 TB SSD storage
Záruka: 3letá (3/3/3) omezená záruka zahrnuje 3letou záruku na díly, práci a opravy u zákazníka. Podmínky záruky se mohou v jednotlivých zemích lišit. Záruka podléhá určitým omezením a výjimkám.
Long product name HP Z2 G9 Intel® Core™ i9 i9-13900K 32 GB DDR5-SDRAM 1 TB SSD Windows 11 Pro Tower Pracovní stanice Černá :
The short editorial description of HP Z2 G9 Intel® Core™ i9 i9-13900K 32 GB DDR5-SDRAM 1 TB SSD Windows 11 Pro Tower Pracovní stanice Černá

Pracovní stanice HP Z2 Tower G9, Windows 11 Pro, Intel® Core™ i9, 32GB RAM, 1TB SSD
Více>>>
HP Z2 G9 Intel® Core™ i9 i9-13900K 32 GB DDR5-SDRAM 1 TB SSD Windows 11 Pro Tower Pracovní stanice Černá:
The official marketing text of HP Z2 G9 Intel® Core™ i9 i9-13900K 32 GB DDR5-SDRAM 1 TB SSD Windows 11 Pro Tower Pracovní stanice Černá as supplied by the manufacturer

Profesionální výkon. Pro současné i budoucí využití.
Zažijte profesionální pracovní postupy s bezkonkurenčním výkonem vyšší třídy. Na počítači Z2 Tower můžete využívat vícevláknové aplikace pro rychlé vykreslování, simulace a nyní i sledování paprsků v reálném čase. Při změně požadavků máte k dispozici široké možnosti rozšíření.

Short summary description HP Z2 G9 Intel® Core™ i9 i9-13900K 32 GB DDR5-SDRAM 1 TB SSD Windows 11 Pro Tower Pracovní stanice Černá:
This short summary of the HP Z2 G9 Intel® Core™ i9 i9-13900K 32 GB DDR5-SDRAM 1 TB SSD Windows 11 Pro Tower Pracovní stanice Černá data-sheet is auto-generated and uses the product title and the first six key specs.

HP Z2 G9, Intel® Core™ i9, i9-13900K, 32 GB, DDR5-SDRAM, 1 TB, Windows 11 Pro

Long summary description HP Z2 G9 Intel® Core™ i9 i9-13900K 32 GB DDR5-SDRAM 1 TB SSD Windows 11 Pro Tower Pracovní stanice Černá:
This is an auto-generated long summary of HP Z2 G9 Intel® Core™ i9 i9-13900K 32 GB DDR5-SDRAM 1 TB SSD Windows 11 Pro Tower Pracovní stanice Černá based on the first three specs of the first five spec groups.

HP Z2 G9. Typ procesoru: Intel® Core™ i9, Model procesoru: i9-13900K. Vnitřní paměť: 32 GB, Typ vnitřní paměti: DDR5-SDRAM, Frekvence paměti: 4800 MHz. Celková kapacita úložiště: 1 TB, Ukládací médium: SSD. Model grafického adaptéru na kartě: Intel® UHD Graphics. Poskytovaný operační systém: Windows 11 Pro. Napájecí zdroj: 700 W. Typ skříně: Tower. Typ produktu: Pracovní stanice. Hmotnost: 7,2 kg. Barva: Černá

Nový standard pro výkon základních pracovních stanic

Díky neomezenému výkonu můžete využívat vykreslování, simulace a sledování paprsků v reálném čase bez zahřívání nebo prodlev.

Široké možnosti rozšíření. Rozmanité možnosti výkonu.

Dostatek prostoru pro rozšíření a možnost přístupu bez nářadí vám umožní snadno upgradovat a přidávat další komponenty podle aktuálních potřeb.

Certifikace ISV

Spolehněte se při práci na počítač s certifikacemi předních aplikací, které zaručují špičkový výkon[3]

Windows 11

Díky systému Windows 11 a technologii HP pro spolupráci a připojení můžete pracovat odkudkoli, aniž byste omezovali výkon nebo zabezpečení.

Procesor Intel® Core™ i9

Získejte díky procesoru Intel® Core™ i9 špičkový výkon pro náročné úlohy, jako je vykreslování a úprava videí. [4]

Zabezpečení na prvním místě

Počítač HP Wolf Pro Security Edition poskytuje předkonfigurovanou ochranu na podnikové úrovni pro malé a střední firmy.

Minimalistický a funkční design

Senzační nový design zahrnuje přední a zadní okraje, které umožňují snadné přemísťování systému z místa na místo.

Přístup bez nářadí

Rozšiřujte možnosti práce. Rozšiřujte možnosti počítače. Posuvný kryt umožňuje snadný přístup k vnitřním komponentům bez nářadí a přizpůsobení počítače Z podle vašich představ.

Tepelná regulace

Inovativní design zajišťuje chlazení hardwarových komponentů a tichý chod počítače bez ohledu na zátěž. Navíc se můžete spolehnout, že systém zvládne nepřetržitý provoz i při maximálním zatížení.

Ničím neomezený výkon

Špičkové chlazení počítače Z udržuje procesor i grafickou kartu v požadovaných teplotách, aby mohly pracovat na maximální výkon po delší dobu.

Prachový filtr

S předním prachovým filtrem dokážete udržovat systém v čistotě, i když se nachází přímo ve výrobě nebo u obráběcích strojů. [5]

Dezinfikovatelný

Při dodržování pokynů pro čištění spol. HP lze zařízení otírat pomocí mnoha běžně používaných domácích dezinfekčních a čisticích ubrousků. [6]

Procesor
Výrobce procesoru *
Intel
Typ procesoru *
Intel® Core™ i9
Generace procesoru
13. generace procesorů Intel® Core™ i9
Model procesoru *
i9-13900K
Počet jader procesoru
24
Počet vláken procesoru
32
Takt procesoru při přetaktování
5,8 GHz
Výkonná jádra
8
Účinná jádra
16
Max. turbo frekvence jádra (výkon)
5,4 GHz
Max. turbo frekvence jádra (úspora)
4,3 GHz
Základní frekvence výkonných jader
3 GHz
Základní frekvence efektivních jader
2,2 GHz
Vyrovnávací paměť procesoru
36 MB
Typ paměti cache procesoru
L3
Základní výkon procesoru
125 W
Maximální turbo výkon
253 W
Paměť
Vnitřní paměť *
32 GB
Typ vnitřní paměti
DDR5-SDRAM
Rozvržení paměti
2 x 16 GB
Paměťové sloty
4x DIMM
Frekvence paměti
4800 MHz
ECC
No
Non-ECC
Yes
Úložná média
Celková kapacita úložiště *
1 TB
Ukládací médium *
SSD
Typ optické jednotky *
No
Počet nainstalovaných úložišť
1
Celková kapacita SSD
1 TB
Počet instalovaných SSD
1
Kapacita disku SSD
1 TB
Typ paměti SSD
TLC
NVMe
Yes
Grafika
Diskrétní grafický adaptér *
No
Integrovaný grafický adaptér *
Yes
Diskrétní model grafického adaptéru *
Není dostupný
Výrobce integrovaného GPU
Intel
Produktová řada integrovaného grafického adaptéru
Intel® UHD Graphics
Model grafického adaptéru na kartě *
Intel® UHD Graphics
Počítačová síť
Připojení na síť Ethernet *
Yes
Wi-Fi *
No
Možnosti připojení
Počet portů USB 2.0 *
3
Počet portů USB 3.2 (3.1 1. generace) Typ A *
1
Možnosti připojení
Počet portů USB 3.2 (3.1 2. generace) Typ A *
6
Počet připojení DisplayPorts
2
Verze DisplayPortu
1.4
Počet portů Ethernetu (RJ-45)
1
Line-out
Yes
Line-in
Yes
Kombinovaný port sluchátek/mikrofonu
Yes
Rozšiřující sloty
Sloty PCI Express x1 (Gen 3.x)
2
Sloty PCI Express x4 (Gen 3.x)
2
Sloty PCI Express ×16 (Gen 5.x)
1
Vzhled
Typ skříně *
Tower
Počet 3,5" pozic
2
Počet 2.5" pozic
1
Barva *
Černá
Rok uvedení na trh
2023
Výkon
Tržní kategorie
Výkon
Čipset základní desky
Intel W680
Zvukový čip
Realtek ALC3205-VA2-CG
Vestavěné reproduktory
Yes
Počet reproduktorů
1
Ochrana heslem
Yes
Ochrana heslem
BIOS, Při zapnutí, Uživatel
Typ produktu *
Pracovní stanice
Software
Poskytovaný operační systém *
Windows 11 Pro
Charakteristiky specifické pro danou značku
HP Support Assistant (asistence)
Yes
Poskytnutý HP software
HP PC Hardware Diagnostics UEFI; HP PC Hardware Diagnostics Windows; ZCentral Remote Boost; HP Image Assistant; HP Manageability Integration Kit; Performance Advisor 3.0
HP segment
Firemní
Příkon
Napájecí zdroj *
700 W
Vstupní napětí napájecího zdroje
100 - 240 V
Vstupní frekvence napájecího zdroje
50 - 60 Hz
Hmotnost a rozměry
Šířka *
356 mm
Hloubka *
169 mm
Výška *
385 mm
Hmotnost *
7,2 kg
Šířka balení
518 mm
Hloubka balení
295 mm
Výška balení
490 mm
Obsah balení
Obsahuje myš
Yes
Konektivita myši
Kabel
Včetně klávesnice
Yes
Konektivita klávesnice
Kabel
Země Distributor
Italia 1 distributor(s)
Czech Republic 1 distributor(s)
United Kingdom 1 distributor(s)
Disclaimer HP Z2 G9 Intel® Core™ i9 i9-13900K 32 GB DDR5-SDRAM 1 TB SSD Windows 11 Pro Tower Pracovní stanice Černá:
Disclaimer

[3] Software třetích stran se prodává samostatně.
[4] Vícejádrová technologie byla vyvinuta za účelem zvýšení výkonu určitých softwarových produktů. Výhody plynoucí z používání této technologie nejsou zaručené pro všechny zákazníky nebo softwarové aplikace. Výkon a taktovací frekvence se liší v závislosti na pracovním zatížení aplikací a na konfiguraci hardwaru a softwaru. Číselné hodnoty u modelů, značek nebo názvů produktů Intel nemusí odpovídat výkonu.
[5] Prodává se samostatně nebo jako volitelné příslušenství.
[6] Vybrané domácí čisticí ubrousky lze bezpečně používat k čištění počítačů HP Elite, HP ProBook 635 Aero, pracovních stanic a vybraných počítačů HP ProDesk (až 1 000 utření): Postupujte podle pokynů výrobce pro dezinfekci a příručky HP pro čištění s testovanými roztoky HP, které jsou uvedené v brožuře „Jak čistit zařízení HP“ (http://h20195.www2.hp.com/v2/GetDocument.aspx?docname=4AA7-7610ENW). Neplatí pro chromebook HP Elite c1030.
Zřeknutí se odpovědnosti pro technické specifikace
Některé funkce nejsou dostupné ve všech edicích nebo verzích systému Windows. Aby mohla být funkčnost systému Windows plně využita, systémy mohou vyžadovat instalaci vylepšeného nebo dodatečně zakoupeného hardwaru, ovladačů, softwaru nebo aktualizaci systému BIOS. Systém Windows se aktualizuje a spouští automaticky. Vyžaduje vysokorychlostní internet a účet Microsoft. Mohou být účtovány poplatky za internetové připojení a mohou existovat další požadavky pro aktualizace. Viz http://www.windows.com.
Podrobné informace o podpoře hardwaru nebo operačního systému Linux jsou k dispozici na adrese http://www.hp.com/support/linux_hardware_matrix.
Vícejádrová technologie byla vyvinuta za účelem zvýšení výkonu určitých softwarových produktů. Výhody plynoucí z používání této technologie nejsou zaručené pro všechny zákazníky nebo softwarové aplikace. Výkon a taktovací frekvence se liší v závislosti na pracovním zatížení aplikací a na konfiguraci hardwaru a softwaru. Číselné hodnoty u modelů, značek nebo názvů produktů Intel nemusí odpovídat výkonu.
K dosažení plné funkčnosti technologie Intel® vPro™ je zapotřebí 64bitový systém Windows 11 Pro, procesor s podporou technologie vPro, čipová sada s podporou technologie vPro, kabelové připojení LAN nebo WLAN s podporou technologie vPro a modul TPM 2.0. Některé funkce vyžadují pro svou činnost dodatečný software třetích stran. Viz http://intel.com/vpro.
Vícejádrová technologie byla vyvinuta za účelem zvýšení výkonu určitých softwarových produktů. Výhody plynoucí z používání této technologie nejsou zaručené pro všechny zákazníky nebo softwarové aplikace. Výkon a taktovací frekvence se liší v závislosti na pracovním zatížení aplikací a na konfiguraci hardwaru a softwaru. Číselné hodnoty u modelů, značek nebo názvů produktů Intel nemusí odpovídat výkonu.
Výkon funkce Intel® Turbo Boost se liší v závislosti na hardwaru, softwaru a celkové konfiguraci systému. Více informací naleznete na stránce http://www.intel.com/technology/turboboost/.
Flexibilní vstupní/výstupní port a jeden slot PCIe bude osazen po instalaci rozhraní Thunderbolt. Informace o kompatibilitě s rozhraním Thunderbolt jsou k dispozici v nejčastějších dotazech komunity Thunderbolt na https://www.thunderbolttechnology.net/tech/faq.
Klávesnice a myš jsou volitelné nebo doplňkové příslušenství.
Vyžaduje konkrétní šasi pro 550W napájecí zdroj s 92% účinností, širokopásmovým rozsahem a aktivní korekcí PFC.
Vychází z registrace US EPEAT® podle normy IEEE 1680.1-2018 EPEAT®. Stav EPEAT® se v jednotlivých zemích liší. Další informace jsou k dispozici na adrese www.epeat.net.
HP Performance Advisor – software HP Performance Advisor umožňuje využívat pracovní stanici HP na maximum již od prvního dne. Další informace a soubory ke stažení jsou k dispozici na adrese https://www8.hp.com/us/en/workstations/performance-advisor.html
HP Support Assistant vyžaduje systém Windows a přístup k internetu.
Sada HP Manageability Integration je ke stažení na stránce http://www8.hp.com/us/en/ads/clientmanagement/overview.html
HP Client Security Manager Gen7 vyžaduje systém Windows a je k dispozici na vybraných počítačích HP.
Funkce nástroje HP BIOSphere Gen6 se mohou lišit v závislosti na platformě a konfiguraci.
HP Sure Click vyžaduje systém Windows 11 Pro nebo Enterprise. Podrobnosti jsou k dispozici na adrese https://bit.ly/2PrLT6A_SureClick.
HP Sure Start Gen7 je k dispozici na vybraných počítačích a pracovních stanicích HP. Dostupnost je k dispozici ve specifikacích produktu.
HP Sure Run Gen5 je k dispozici na vybraných počítačích HP a vyžaduje systém Windows 10 a vyšší.
HP Sure Recover Gen4 je k dispozici na vybraných počítačích HP a vyžaduje otevřené síťové připojení. Pokud chcete zamezit ztrátě dat, je třeba před použitím aplikace HP Sure Recover zálohovat důležité soubory, data, fotografie, videa atd.
HP Secure Erase vyhovuje metodám stanoveným ve speciální publikaci pro čištění médií 800-88 Národního ústavu pro normy a technologii. HP Secure Erase nepodporuje platformy s technologií Intel® Optane™.
HP Sure Sense vyžaduje systém Windows 11 Pro nebo Enterprise a podporuje prohlížeče Microsoft Internet Explorer, Google Chrome™ a Chromium™. Mezi podporované přílohy patří Microsoft Office (Word, Excel, PowerPoint) a soubory PDF v režimu jen pro čtení, pokud je nainstalovaná sada Microsoft Office nebo Adobe Acrobat.
Certifikovaná předinstalovaná verze systému Ubuntu® 20.04 LTS je pro tuto platformu k dispozici od společnosti HP.
Vyžaduje bezdrátový přístupový bod a internetové připojení, které se prodávají samostatně. Dostupnost veřejných bezdrátových přístupových bodů je omezená. Rozhraní Wi-Fi 6 (802.11ax) je zpětně kompatibilní s předchozími specifikacemi 802.11. Rozhraní Wi-Fi 7 není k dispozici s procesory Intel ADL 12. generace; Rozhraní Wi-Fi 7 (802.11BE) ke své funkčnosti vyžaduje systém Windows 11 24H2, vybrané procesory Intel® a směrovač s podporou Wi-Fi 7, které se prodávají samostatně. Rozhraní Wi-Fi 7 je zpětně kompatibilní s předchozími specifikacemi 802.11. Je k dispozici v zemích, kde je podporováno rozhraní Wi-Fi 7.
Vzhledem k nestandardnímu charakteru některých paměťových modulů jiných výrobců doporučujeme použít značkové moduly HP k zajištění kompatibility. Pokud zkombinujete paměti s různými rychlostmi, systém poběží na nižší paměťovou rychlost.
Čtyřportový adaptér Intel I350-T4 GbE NIC je pouze AMO.
Konfigurace s certifikací TCO jsou k dispozici při výběru konfigurace ENERGY STAR s konektorem USB Type-C. Certifikace ENERGY STAR je dostupná s kombinací vysoce výkonných procesorů, grafických procesorů a vybraných konfigurací paměti.
Grafice NVIDIA® T400 (2 GB vyhrazené paměti GDDR6) může koncem roku 2022 skončit životnost.
HP Sure Admin vyžaduje Windows 10 nebo vyšší, HP BIOS, HP Manageability Integration Kit z adresy http://www.hp.com/go/clientmanagement a aplikaci pro chytré telefony HP Sure Admin Local Access Authenticator z obchodů Google Play nebo Apple Store.
Tento produkt zahrnuje jednoletou (1) licenci HP Wolf Pro Security Edition, která obsahuje nástroje HP Sure Click Pro a HP Sure Sense Pro. Software HP Wolf Pro Security Edition disponuje licencí v rámci podmínek licenční smlouvy s koncovým uživatelem HP (EULA), které jsou k dispozici na adrese https://support.hp.com/us-en/document/ish_3875769-3873014-16 s následující změnou: „7. Doba platnosti. Pokud není doba platnosti ukončena dříve jiným způsobem v souladu s podmínkami uvedenými v této smlouvě EULA, licence pro software HP Wolf Pro Security Edition (HP Sure Sense Pro a HP Sure Click Pro) nabývá účinnosti po aktivaci a trvá po dobu dvanácti (12) měsíců (‚počáteční doba platnosti‘). Na konci počáteční doby platnosti můžete buď (a) zakoupit obnovenou licenci pro software HP Wolf Pro Security Edition na adrese HP.com, u prodejce HP či distribučního partnera HP, nebo (b) dále využívat standardní verzi aplikací HP Sure Click a HP Sure Sense bez dalších poplatků, ale také bez nejnovějších aktualizací a podpory HP.“