location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Z6 G5 A AMD Ryzen Threadripper PRO 7955WX 64 GB DDR5-SDRAM 2 TB SSD Windows 11 Pro Tower Pracovní stanice Černá

Značka:
Obvykle ochranná známka výrobce, pod kterou zákazníci firmu znají. Jeden výrobce může vyrábět zboží pod různými značkami. Někteří výrobci licencují své značky dalším firmám.
HP Check ‘HP’ global rank
Název produktu:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z6 G5 A
Kód produktu:
Unikátní identifikátor produktu, který mu přiřadil jeho výrobce. Více kódů produktu může být přiřazeno k jednomu mateřskému kódu v případě, že jsou jejich specifikace identické. Tím se odstraní nesprávné kódy nebo nepodstatné logistické informace.
82F95ET show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0198415324276 show
Kategorie:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PC/pracovní stanice Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Kvalita datového listu: vytvořen/standardizován Icecatem
Kvalita produktových listů může mít několik úrovní:
načtena jen logistická data: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
vytvořen/standardizován Icecatem: the data-sheet is created or standardized by an Icecat editor.
Počet zhlédnutí produktu: 3610
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Poslední aktualizace:: 12 Sep 2024 20:42:27
Datum poslední změny produktového listu v katalogu Icecatu
CE Marking (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Z6 G5 A AMD Ryzen Threadripper PRO 7955WX 64 GB DDR5-SDRAM 2 TB SSD Windows 11 Pro Tower Pracovní stanice Černá
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - AMD Ryzen™ Threadripper™ Pro 7955WX (max. zvýšený takt 5,3 GHz, 64 MB mezipaměti L3, 16 jader, 32 vláken)
  • - Windows 11 Pro
  • - 64 GB memory; 2 TB SSD storage
Záruka: Jednoletá (1/1/1) omezená záruka zahrnuje 1letou záruku na díly, práci a opravy u zákazníka. Podmínky záruky se mohou v jednotlivých zemích lišit. Záruka podléhá určitým omezením a výjimkám.
Long product name HP Z6 G5 A AMD Ryzen Threadripper PRO 7955WX 64 GB DDR5-SDRAM 2 TB SSD Windows 11 Pro Tower Pracovní stanice Černá :
The short editorial description of HP Z6 G5 A AMD Ryzen Threadripper PRO 7955WX 64 GB DDR5-SDRAM 2 TB SSD Windows 11 Pro Tower Pracovní stanice Černá

Pracovní stanice HP Z6 G5 A, Windows 11 Pro, AMD Ryzen™ Threadripper™ PRO, 64GB RAM, 2TB SSD
Více>>>
HP Z6 G5 A AMD Ryzen Threadripper PRO 7955WX 64 GB DDR5-SDRAM 2 TB SSD Windows 11 Pro Tower Pracovní stanice Černá:
The official marketing text of HP Z6 G5 A AMD Ryzen Threadripper PRO 7955WX 64 GB DDR5-SDRAM 2 TB SSD Windows 11 Pro Tower Pracovní stanice Černá as supplied by the manufacturer

Maximalizovaný počet jader. Úžasná grafika. Neomezený potenciál
Z6 G5 A je výkonný počítač vhodný pro virtuální produkci, 3D modelování, umělou inteligenci a strojové učení. Inovativní konstrukce systému s procesorem AMD Ryzen™ Threadripper™ PRO nové generace[1] kombinuje ohromující počet jader v jediném procesoru s několika grafickými procesory.[2] Vytvářejte a současně renderujte náročné projekty.

Short summary description HP Z6 G5 A AMD Ryzen Threadripper PRO 7955WX 64 GB DDR5-SDRAM 2 TB SSD Windows 11 Pro Tower Pracovní stanice Černá:
This short summary of the HP Z6 G5 A AMD Ryzen Threadripper PRO 7955WX 64 GB DDR5-SDRAM 2 TB SSD Windows 11 Pro Tower Pracovní stanice Černá data-sheet is auto-generated and uses the product title and the first six key specs.

HP Z6 G5 A, 4,5 GHz, AMD Ryzen Threadripper PRO, 7955WX, 64 GB, 2 TB, Windows 11 Pro

Long summary description HP Z6 G5 A AMD Ryzen Threadripper PRO 7955WX 64 GB DDR5-SDRAM 2 TB SSD Windows 11 Pro Tower Pracovní stanice Černá:
This is an auto-generated long summary of HP Z6 G5 A AMD Ryzen Threadripper PRO 7955WX 64 GB DDR5-SDRAM 2 TB SSD Windows 11 Pro Tower Pracovní stanice Černá based on the first three specs of the first five spec groups.

HP Z6 G5 A. Takt procesoru: 4,5 GHz, Typ procesoru: AMD Ryzen Threadripper PRO, Model procesoru: 7955WX. Vnitřní paměť: 64 GB, Typ vnitřní paměti: DDR5-SDRAM, Frekvence paměti: 5600 MHz. Celková kapacita úložiště: 2 TB, Ukládací médium: SSD. Poskytovaný operační systém: Windows 11 Pro. Napájecí zdroj: 1450 W. Typ skříně: Tower. Typ produktu: Pracovní stanice. Hmotnost: 13,2 kg. Barva: Černá

Současně vytvářejte, renderujte a zpracovávejte projekty

Realizujte projekty zahrnující virtuální realitu, 3D modelování, umělou inteligenci a strojové učení. Designéři systému vměstnali do jediného procesoru pracovní stanice[1] ohromující počet jader, takže je zde kapacita pro několik špičkových grafických procesorů,[2] a to vše s efektivním výkonem na watt.

Rozšiřitelnost. Flexibilita. Tichoučký provoz

Systém navržený tak, aby pojmul veškerý výkon a komponenty, které potřebujete dnes, s možností rozšíření v budoucnu. Získejte maximální možnosti rozšíření díky velkým úložným a paměťovým konfiguracím. Zařízení navržené pro tichý provoz bez přehřívání vám pomůže zvládnout náročné projekty.

Komplexní zabezpečení. Pověstná spolehlivost

Hoďte starosti za hlavu díky pracovní stanici, která se vyznačuje skvělou odolností. Počítač Z6 G5 A absolvoval 360 tisíc hodin důsledného testování, prošel testy MIL-STD[3] a disponuje certifikací pro profesionální aplikace. HP Wolf Security pro firmy důkladně chrání operační systém.[4]

Součást portfolia nejudržitelnějších počítačů na světě[5]

Ve společnosti HP nebereme na lehkou váhu dopad našich výrobků na lidi, společenství a planetu. Produkty Z jsou navrženy s důrazem na udržitelnost. Můžete se hrdě rozhodnout pro produkty Z s vědomím, že pomáháte chránit naši společnou budoucnost.

Windows 11

Díky systému Windows 11 a technologii HP pro spolupráci a připojení můžete pracovat odkudkoli, aniž byste omezovali výkon nebo zabezpečení.

Procesor AMD® Ryzen™

Vdechněte svým myšlenkám život rychle a efektivně díky nejnovějším procesorům AMD® Ryzen™.

Zabezpečení na prvním místě

Počítač HP Wolf Pro Security Edition poskytuje předkonfigurovanou ochranu na podnikové úrovni pro malé a střední firmy.

Konfigurace s extrémně rychlou pamětí

Zrychlete pracovní postupy. Realizujte úlohy náročné na paměť díky rychlým vizuálním efektům, kompozici a vykreslování

Procesor
Výrobce procesoru *
AMD
Typ procesoru *
AMD Ryzen Threadripper PRO
Model procesoru *
7955WX
Počet jader procesoru
16
Počet vláken procesoru
32
Takt procesoru při přetaktování
5,1 GHz
Takt procesoru *
4,5 GHz
Vyrovnávací paměť procesoru
64 MB
Typ paměti cache procesoru
L3
Počet instalovaných procesorů
1
Paměť
Vnitřní paměť *
64 GB
Maximální vnitřní paměť *
1 TB
Typ vnitřní paměti
DDR5-SDRAM
Rozvržení paměti
2 x 32 GB
Frekvence paměti
5600 MHz
ECC
Yes
Úložná média
Celková kapacita úložiště *
2 TB
Ukládací médium *
SSD
Typ optické jednotky *
No
Počet nainstalovaných úložišť
1
Celková kapacita SSD
2 TB
Počet instalovaných SSD
1
Kapacita disku SSD
2 TB
Typ paměti SSD
TLC
Rozhraní pro disky SSD
PCI Express 4.0
Formát SSD
M.2
Grafika
Diskrétní grafický adaptér *
No
Integrovaný grafický adaptér *
No
Diskrétní model grafického adaptéru *
Není dostupný
Model grafického adaptéru na kartě *
Není dostupný
Počítačová síť
Připojení na síť Ethernet *
Yes
Přenosová rychlost sítě Ethernet
10, 100, 1000 Mbit/s
Wi-Fi *
No
Možnosti připojení
Počet portů USB 3.2 (3.1 1. generace) Typ A *
8
Počet portů USB 3.2 Gen 2x2 Typ-C
1
Počet portů Ethernetu (RJ-45)
1
Kombinovaný port sluchátek/mikrofonu
Yes
Rozšiřující sloty
Sloty PCI Express x1 (Gen 4.x)
3
Sloty PCI Express x4
2
Sloty PCI Express x16 (Gen 4.x)
1
Sloty PCI Express ×16 (Gen 5.x)
4
Vzhled
Typ skříně *
Tower
Počet 3,5" pozic
2
Slot pro zámek
Yes
Typ zámku kabelu
Kensington
Barva *
Černá
Rok uvedení na trh
2024
Výkon
Tržní kategorie
Výkon
Zvukový čip
Realtek ALC3205-CG
Ochrana heslem
Yes
Trusted Platform Module (TPM)
Yes
Verze Trusted Platform Module (TPM)
2.0
Typ produktu *
Pracovní stanice
Software
Poskytovaný operační systém *
Windows 11 Pro
Předinstalovaný software
HP PC Hardware Diagnostics UEFI; HP Performance Advisor; HP Support Assistant; HP PC Hardware Diagnostics Windows; HP Image Assistant; HP Manageability Integration Kit; HP Anyware; HP Services Scan; HP Data Science Stack Manager
Přibalený software
HP Wolf Pro Security Edition (1 rok)
Charakteristiky specifické pro danou značku
HP Support Assistant (asistence)
Yes
HP Security tools (bezpečnostní nástroje)
Úplné šifrování svazků; HP Secure Erase; slot pro zámek Kensington; zabezpečené ověřování; certifikát TPM 2.0; HP BIOSphere; HP Sure Run; HP Sure Click; HP Sure Sense; HP Sure Admin; certifikát platformy HP; HP Sure Start; HP Sure Recover; samošifrovací disky
Nástroje správy
HP Driver Packs; HP System Software Manager (ke stažení); HP BIOS Configuration Utility (ke stažení); podpora HP Smart
Poskytnutý HP software
HP PC Hardware Diagnostics UEFI; HP Performance Advisor; HP PC Hardware Diagnostics Windows; HP Image Assistant; HP Manageability Integration Kit; HP Anyware; HP Services Scan; HP Data Science Stack Manager
HP GTIN (EAN/UPC) with options
(ABB) 198701949725; (ABU) 198701949718; (ABZ) 198415324276; (ACQ) 198701949756; (BH5) 198701949732
HP GTIN (EAN/UPC)
198701949725, 198701949718, 198415324276, 198701949756, 198701949732
HP segment
Firemní
Příkon
Napájecí zdroj *
1450 W
Udržitelnost
Udržitelné technologie a materiály
40% podíl recyklovaných plastů od spotřebitelů; 25% podíl plastů v rámci uzavřeného systému ITE; Dostupné hromadné balení; Plastové výplně obsahují 80 % recyklovaných materiálů; Vnitřní krabice s výplní z lisované buničiny obsahuje 100 % recyklovatelných materiálů z udržitelných zdrojů; 10% podíl recyklovaných plastů od spotřebitelů; Interní napájecí zdroj s 90% účinností; Systémový a CPU ventilátor obsahují plasty končící v oceánech
Hmotnost a rozměry
Šířka *
169 mm
Hloubka *
465 mm
Výška *
445 mm
Hmotnost *
13,2 kg
Obsah balení
Integrovaný displej *
No
Obsahuje myš
Yes
Včetně klávesnice
Yes
Konektivita klávesnice
Kabel
Další charakteristiky
Typ klávesnice
USB
Země Distributor
Italia 1 distributor(s)
Czech Republic 1 distributor(s)
United Kingdom 1 distributor(s)
Prohlášení o vyloučení odpovědnosti HP Z6 G5 A AMD Ryzen Threadripper PRO 7955WX 64 GB DDR5-SDRAM 2 TB SSD Windows 11 Pro Tower Pracovní stanice Černá:
Prohlášení o vyloučení odpovědnosti

[1] Vícejádrová technologie byla vyvinuta za účelem zvýšení výkonu určitých softwarových produktů. Výhody plynoucí z používání této technologie nejsou zaručené pro všechny zákazníky nebo softwarové aplikace. Výkon a taktovací frekvence se liší v závislosti na pracovním zatížení aplikací a konfiguracích hardwaru i softwaru. Číslování produktů AMD nemusí odpovídat taktu procesoru.
[2] Grafika se prodává samostatně nebo jako volitelné příslušenství.
[3] Testování není určeno k prokázání vhodnosti pro zakázky ministerstva obrany USA nebo pro vojenské použití. Výsledky těchto testů nejsou zárukou dosažení stejného výkonu při stejných testovacích podmínkách. Náhodné poškození vyžaduje volitelnou službu HP Care Pack s ochranou před náhodným poškozením.
[4] HP Wolf Security pro firmy vyžaduje systém Windows 10 Pro nebo vyšší, zahrnuje různé bezpečnostní funkce HP a je k dispozici na počítačích HP Pro, Elite a pracovních stanicích. Příslušné bezpečnostní funkce a požadavky na operační systém jsou k dispozici v podrobnostech produktu.
Zřeknutí se odpovědnosti pro technické specifikace
Některé funkce nejsou dostupné ve všech edicích nebo verzích systému Windows. Aby mohla být funkčnost systému Windows plně využita, systémy mohou vyžadovat instalaci vylepšeného nebo dodatečně zakoupeného hardwaru, ovladačů, softwaru nebo aktualizaci systému BIOS. Systém Windows se aktualizuje a spouští automaticky. Vyžaduje vysokorychlostní internet a účet Microsoft. Mohou být účtovány poplatky za internetové připojení a mohou existovat další požadavky pro aktualizace. Viz http://www.windows.com.
Poznámka: Tento produkt nepodporuje operační systémy Windows 7 a 8. Na adrese http://www.support.hp.com nejsou dostupné žádné ovladače pro systém Windows 7 nebo 8.
Poznámka: Podrobné informace o podpoře hardwaru nebo systému Linux® jsou k dispozici na adrese http://www.hp.com/support/linux_hardware_matrix.
V případě úložišť: 1 GB = 1 miliarda bajtů. 1 TB = 1 bilion bajtů. Skutečná formátovaná kapacita je nižší. Až 35 GB místa na disku (systém Windows) je vyhrazeno pro software k obnovení systému.
Vícejádrová technologie byla vyvinuta za účelem zvýšení výkonu určitých softwarových produktů. Výhody plynoucí z používání této technologie nejsou zaručené pro všechny zákazníky nebo softwarové aplikace. Výkon a taktovací frekvence se liší v závislosti na pracovním zatížení aplikací a konfiguracích hardwaru i softwaru. Číslování produktů AMD nemusí odpovídat taktu procesoru.
Výkon taktovací frekvence Max Boost se liší v závislosti na hardwaru, softwaru a celkové konfiguraci systému.
Rozhraní Wi-Fi 6E vyžaduje pro práci v 6GHz pásmu směrovač Wi-Fi 6E, který se prodává samostatně. Dostupnost veřejných bezdrátových přístupových bodů je omezená. Rozhraní Wi-Fi 6E je zpětně kompatibilní s předchozími specifikacemi 802.11. K dispozici pouze v zemích, kde je podporováno rozhraní Wi-Fi 6E.
Wi-Fi 6 je volitelné příslušenství, které je třeba přidat do konfigurace při nákupu. Vyžaduje bezdrátový přístupový bod a služby internetového připojení, které se prodávají samostatně. Dostupnost veřejných bezdrátových přístupových bodů je omezená. Wi-Fi 6 (802.11ax) je zpětně kompatibilní s předchozími specifikacemi 802.11.
Volitelná nebo doplňková funkce.
Vychází z registrace US EPEAT® podle normy IEEE 1680.1-2018 EPEAT®. Stav se liší podle země. Další informace naleznete na stránce www.epeat.net.
Konfigurace s certifikací TCO jsou k dispozici při výběru konfigurace ENERGY STAR s konektorem USB Type-C®. Certifikace ENERGY STAR je dostupná s kombinací vysoce výkonných procesorů, grafických procesorů a vybraných konfigurací paměti.
Tento produkt má nízký obsah halogenů, což neplatí pro disk HP Z Turbo Quad Pro PCIe TLC SSD, napájecí kabely, kabely a periferie. Servisní díly obdržené po zakoupení nemusí mít nízký obsah halogenů. Vyjímatelné úložné rámečky CRU QX448 nemají nízký obsah halogenů.
Podíl plastů končících v oceánech obsažených v jednotlivých komponentech se liší v závislosti na produktu.
Podíl recyklovaných plastů vychází z definice uvedené v normě IEEE 1680.1-2018.
Vnější krabice a výplně z vlnité lepenky obsahují 100 % recyklovatelných materiálů z udržitelných zdrojů. 100 % vnějšího obalu a výplně z vlnité lepenky bylo vyrobeno z certifikovaných a recyklovaných vláken pocházejících z udržitelných zdrojů.
Výplně z vláken obsahují 100 % recyklovaných dřevěných vláken a organického materiálu.
HP Performance Advisor – software HP Performance Advisor umožňuje využívat pracovní stanici HP na maximum již od prvního dne. Další informace a soubory ke stažení jsou k dispozici na adrese https://www8.hp.com/us/en/workstations/performance-advisor.html.
HP Support Assistant vyžaduje systém Windows a přístup k internetu.
HP Manageability Integration Kit je ke stažení na adrese http://www8.hp.com/us/en/ads/clientmanagement/overview.html.
HP Sure Click vyžaduje systém Windows 11 Pro nebo Enterprise. Podrobnosti jsou k dispozici na adrese https://bit.ly/2PrLT6A_SureClick.
HP Sure Start Gen7 je k dispozici na vybraných počítačích a pracovních stanicích HP. Dostupnost je popsána ve specifikacích produktu.
HP Sure Recover Gen4 je k dispozici na vybraných počítačích HP a vyžaduje otevřené síťové připojení. Pokud chcete zamezit ztrátě dat, je třeba před použitím aplikace HP Sure Recover zálohovat důležité soubory, data, fotky, videa atd.
HP Sure Sense vyžaduje systém Windows 11 Pro nebo Enterprise a podporuje prohlížeče Microsoft Internet Explorer, Google Chrome™ a Chromium™. Mezi podporované přílohy patří Microsoft Office (Word, Excel, PowerPoint) a soubory PDF v režimu jen pro čtení, pokud je nainstalovaná sada Microsoft Office nebo Adobe Acrobat.
HP Sure Run Gen5 je k dispozici na vybraných počítačích HP a vyžaduje Windows 10 nebo vyšší.
HP Sure Admin vyžaduje Windows 10 nebo vyšší, HP BIOS, HP Manageability Integration Kit z adresy http://www.hp.com/go/clientmanagement a aplikaci pro chytré telefony HP Sure Admin Local Access Authenticator z obchodů Google Play nebo Apple Store.
HP Secure Erase vyhovuje metodám stanoveným ve speciální publikaci 800-88 Národního ústavu pro normy a technologii.
Funkce nástroje HP BIOSphere Gen6 se mohou lišit v závislosti na platformě a konfiguraci.
Software HP Wolf Pro Security Edition je předinstalovaný u vybraných produktů a v závislosti na zakoupeném produktu HP je jeho součástí i licenci platná po dobu, která vám byla sděleni při nákupu a v e-mailu s potvrzením objednávky. Software HP Wolf Pro Security Edition je licencován podle podmínek licenční smlouvy HP Wolf Security Software – licenční smlouva s koncovým uživatelem (EULA), kterou naleznete na adrese: https://support.hp.com/us-en/document/ish_3875769-3873014-16, protože tato smlouva EULA je upravena následujícími dodatky: 7. Doba platnosti. Pokud není doba platnosti ukončena dříve jiným způsobem v souladu s podmínkami uvedenými v této smlouvě EULA, licence pro software HP Wolf Pro Security Edition nabývá účinnosti 4 měsíce od data odeslání produktu HP společností HP a trvá po dobu sdělenou při nákupu a v e-mailu s potvrzením objednávky („počáteční doba platnosti“). Na konci počáteční doby platnosti můžete buď (a) zakoupit obnovenou licenci pro software HP Wolf Pro Security Edition na adrese HP.com, u prodejce HP či distribučního partnera HP, nebo (b) dále využívat standardní verzi aplikací HP Sure Click a HP Sure Sense bez dalších poplatků, ale také bez nejnovějších aktualizací a podpory HP. Bez ohledu na výše uvedené skončí platnost licence nejpozději jeden rok po skončení doby trvání předmětné licence.
HP Services Scan získáte přes Windows Update u vybraných produktů a po kontrole nároku u každého hardwarového zařízení aplikace rozhodne, zda byla zakoupena služba podporující HP TechPulse, a automaticky stáhne příslušný software. HP TechPulse představuje telemetrickou a analytickou platformu, která zajišťuje kritická data týkající se zařízení a aplikací. Kompletní systémové požadavky nebo informace o vypnutí této funkce jsou k dispozici na adrese http://www.hpdaas.com/requirements. Není k dispozici v Číně.
Následující komponenty nebudou dostupné při uvedení produktu na trh. Dostupnost se u jednotlivých komponent liší, přičemž cílová dostupnost je počátek roku 2024. Tyto komponenty zahrnují: AMD Radeon Pro W7900.
K dispozici na začátku roku 2024.