location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Z4 G5 Intel® Xeon W w3-2425 32 GB DDR5-SDRAM 1 TB SSD NVIDIA RTX A2000 Windows 11 Pro Tower Pracovní stanice Černá

Značka:
Obvykle ochranná známka výrobce, pod kterou zákazníci firmu znají. Jeden výrobce může vyrábět zboží pod různými značkami. Někteří výrobci licencují své značky dalším firmám.
HP Check ‘HP’ global rank
Název produktu:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z4 G5
Kód produktu:
Unikátní identifikátor produktu, který mu přiřadil jeho výrobce. Více kódů produktu může být přiřazeno k jednomu mateřskému kódu v případě, že jsou jejich specifikace identické. Tím se odstraní nesprávné kódy nebo nepodstatné logistické informace.
82F75ET show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0197961629378 show
Kategorie:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PC/pracovní stanice Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Kvalita datového listu: vytvořen/standardizován Icecatem
Kvalita produktových listů může mít několik úrovní:
načtena jen logistická data: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
vytvořen/standardizován Icecatem: the data-sheet is created or standardized by an Icecat editor.
Počet zhlédnutí produktu: 7432
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Poslední aktualizace:: 12 Aug 2024 02:09:12
Datum poslední změny produktového listu v katalogu Icecatu
CE Marking (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Z4 G5 Intel® Xeon W w3-2425 32 GB DDR5-SDRAM 1 TB SSD NVIDIA RTX A2000 Windows 11 Pro Tower Pracovní stanice Černá
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Xeon® W3-2425 (max. 4,2 GHz s technologií Intel® Turbo Boost, 15 MB mezipaměti L3, 6 jader, 12 vláken)
  • - Windows 11 Pro
  • - NVIDIA RTX™ A2000 (12 GB vyhrazené paměti GDDR6)
  • - 32 GB memory; 1 TB SSD storage
Záruka: Jednoletá (1/1/1) omezená záruka zahrnuje 1letou záruku na díly, práci a opravy u zákazníka. Podmínky záruky se mohou v jednotlivých zemích lišit. Záruka podléhá určitým omezením a výjimkám.
Long product name HP Z4 G5 Intel® Xeon W w3-2425 32 GB DDR5-SDRAM 1 TB SSD NVIDIA RTX A2000 Windows 11 Pro Tower Pracovní stanice Černá :
The short editorial description of HP Z4 G5 Intel® Xeon W w3-2425 32 GB DDR5-SDRAM 1 TB SSD NVIDIA RTX A2000 Windows 11 Pro Tower Pracovní stanice Černá

Pracovní stanice HP Z4 G5, Windows 11 Pro, Intel® Xeon® w3, 32GB RAM, 1TB SSD, NVIDIA® Quadro® RTX™ A2000
Více>>>
HP Z4 G5 Intel® Xeon W w3-2425 32 GB DDR5-SDRAM 1 TB SSD NVIDIA RTX A2000 Windows 11 Pro Tower Pracovní stanice Černá:
The official marketing text of HP Z4 G5 Intel® Xeon W w3-2425 32 GB DDR5-SDRAM 1 TB SSD NVIDIA RTX A2000 Windows 11 Pro Tower Pracovní stanice Černá as supplied by the manufacturer

Nejprodávanější pracant od HP, nyní ještě výkonnější
Tato vysoce výkonná stolní pracovní stanice zvládne vše. Zvládněte pokročilé pracovní postupy, od vykreslování přes simulace až po pokročilou úpravu videí a přípravu rozsáhlých datových sad. Z4 G5 zrychluje práci v celé řadě profesionálních aplikací a poskytuje dostatek prostoru pro rozšiřování v závislosti na pracovních požadavcích.

Short summary description HP Z4 G5 Intel® Xeon W w3-2425 32 GB DDR5-SDRAM 1 TB SSD NVIDIA RTX A2000 Windows 11 Pro Tower Pracovní stanice Černá:
This short summary of the HP Z4 G5 Intel® Xeon W w3-2425 32 GB DDR5-SDRAM 1 TB SSD NVIDIA RTX A2000 Windows 11 Pro Tower Pracovní stanice Černá data-sheet is auto-generated and uses the product title and the first six key specs.

HP Z4 G5, 3 GHz, Intel® Xeon W, w3-2425, 32 GB, 1 TB, Windows 11 Pro

Long summary description HP Z4 G5 Intel® Xeon W w3-2425 32 GB DDR5-SDRAM 1 TB SSD NVIDIA RTX A2000 Windows 11 Pro Tower Pracovní stanice Černá:
This is an auto-generated long summary of HP Z4 G5 Intel® Xeon W w3-2425 32 GB DDR5-SDRAM 1 TB SSD NVIDIA RTX A2000 Windows 11 Pro Tower Pracovní stanice Černá based on the first three specs of the first five spec groups.

HP Z4 G5. Takt procesoru: 3 GHz, Typ procesoru: Intel® Xeon W, Model procesoru: w3-2425. Vnitřní paměť: 32 GB, Typ vnitřní paměti: DDR5-SDRAM, Frekvence paměti: 4800 MHz. Celková kapacita úložiště: 1 TB, Ukládací médium: SSD. Diskrétní model grafického adaptéru: NVIDIA RTX A2000. Poskytovaný operační systém: Windows 11 Pro. Typ skříně: Tower. Typ produktu: Pracovní stanice. Hmotnost: 10,5 kg. Barva: Černá

Profesionální výkon. Velmi tichý provoz.

Odhalte svůj potenciál díky špičkovým profesionálním grafickým kartám, nové generaci procesorů Intel® Xeon® a velmi rychlým konfiguracím paměti. Nyní můžete rychleji vykreslovat a simulovat nebo analyzovat pokročilé datové sady, aniž byste se museli potýkat s výkonnostními omezeními nebo hlučností počítače. [6]

Snadné vylepšení a rozšíření

Potřebujete rozšířit pracovní možnosti? Rozšiřte svůj počítač – máte v něm spoustu místa pro vysoce výkonné grafické karty, velkou paměť či prostorné úložiště. Můžete k tomu využít přední pozice NVMe, a dokonce sloty PCIe[3]. Vše je snadno přístupné bez nutnosti využití nářadí.

Komplexní zabezpečení. Spolehlivost, které můžete věřit.

Spolehněte se na 360 tisíc hodin testování, certifikace pro profesionální aplikace a prvotřídní zabezpečení HP Wolf Security pro firmy[5].

Maximalizujte životní cyklus vašeho IT.

Počítač Z4 nabízí jednodušší IT správu a dlouhou životnost s 3letým životním cyklem, který je delší než u základních pracovních stanic. Myslete na budoucnost a vyhněte se každoroční rekvalifikaci zařízení. Ušetříte tak hodně času i peněz.

Windows 11

Díky systému Windows 11 a technologii HP pro spolupráci a připojení můžete pracovat odkudkoli, aniž byste omezovali výkon nebo zabezpečení.

Procesor Intel® Xeon® W

Procesor Intel® Xeon® W poskytuje optimalizovaný výkon pro profesionální aplikace, které využívají větší počet jader i vyšší frekvence. [1]

Grafika profesionální úrovně

Zvládejte pokročilé projekty v oblasti úpravy videa, strojového učení a simulace

Konfigurace s extrémně rychlou pamětí

Zrychlete pracovní postupy. Realizujte úlohy náročné na paměť díky rychlému vykreslování, simulacím, strojovému učení a úpravám videí.

Procesor
Výrobce procesoru *
Intel
Typ procesoru *
Intel® Xeon W
Model procesoru *
w3-2425
Počet jader procesoru
6
Počet vláken procesoru
12
Takt procesoru při přetaktování
4,2 GHz
Takt procesoru *
3 GHz
Výkonná jádra
6
Vyrovnávací paměť procesoru
15 MB
Typ paměti cache procesoru
L3
Základní výkon procesoru
130 W
Maximální turbo výkon
156 W
Paměť
Vnitřní paměť *
32 GB
Maximální vnitřní paměť *
512 GB
Typ vnitřní paměti
DDR5-SDRAM
Rozvržení paměti
2 x 16 GB
Paměťové sloty
8x DIMM
Frekvence paměti
4800 MHz
ECC
Yes
Úložná média
Celková kapacita úložiště *
1 TB
Ukládací médium *
SSD
Typ optické jednotky *
No
Počet nainstalovaných úložišť
1
Celková kapacita SSD
1 TB
Počet instalovaných SSD
1
Kapacita disku SSD
1 TB
Typ paměti SSD
TLC
Rozhraní pro disky SSD
PCI Express
NVMe
Yes
Formát SSD
M.2
Grafika
Diskrétní grafický adaptér *
Yes
Výrobce diskrétních GPU
NVIDIA
Integrovaný grafický adaptér *
Yes
Diskrétní model grafického adaptéru *
NVIDIA RTX A2000
Paměť grafické karty
12 GB
Typ diskrétní grafické paměti
GDDR6
Počet diskrétních grafických adaptérů
1
Model grafického adaptéru na kartě *
Není dostupný
Počítačová síť
Připojení na síť Ethernet *
Yes
Wi-Fi *
No
Možnosti připojení
Počet portů USB 3.2 (3.1 1. generace) Typ A *
6
Počet portů USB 3.2 Gen 2x2 Typ-C
2
USB Power Delivery
Yes
Možnosti připojení
Počet portů Ethernetu (RJ-45)
1
Line-out
Yes
Line-in
Yes
Kombinovaný port sluchátek/mikrofonu
Yes
Rozšiřující sloty
Sloty PCI Express x4 (Gen 4.x)
2
Sloty PCI Express x16 (Gen 4.x)
2
Sloty PCI Express ×16 (Gen 5.x)
1
Vzhled
Typ skříně *
Tower
Počet 3,5" pozic
4
Slot pro zámek
Yes
Typ zámku kabelu
Kensington
Barva *
Černá
Rok uvedení na trh
2023
Výkon
Tržní kategorie
Výkon
Čipset základní desky
Intel W790
Zvukový čip
Realtek ALC3205-CG
Ochrana heslem
Yes
Ochrana heslem
BIOS, Při zapnutí, Uživatel
Trusted Platform Module (TPM)
Yes
Verze Trusted Platform Module (TPM)
2.0
Typ produktu *
Pracovní stanice
Software
Poskytovaný operační systém *
Windows 11 Pro
Charakteristiky specifické pro danou značku
HP Support Assistant (asistence)
Yes
HP Security tools (bezpečnostní nástroje)
HP BIOSphere; HP Sure Run; HP Sure Click; HP Sure Sense; HP Sure Admin; HP Platform Certificate; HP Sure Start; HP Sure Recover
Nástroje správy
HP Driver Packs; HP Smart Support
Poskytnutý HP software
HP PC Hardware Diagnostics UEFI; HP Performance Advisor; HP PC Hardware Diagnostics Windows; HP Image Assistant; HP Manageability Integration Kit; HP Anyware; HP Data Science Stack
HP segment
Firemní
Hmotnost a rozměry
Šířka *
168,9 mm
Hloubka *
444,5 mm
Výška *
386,1 mm
Hmotnost *
10,5 kg
Šířka balení
314 mm
Hloubka balení
572 mm
Výška balení
563 mm
Hmotnost včetně balení
14,3 kg
Obsah balení
Integrovaný displej *
No
Obsahuje myš
Yes
Včetně klávesnice
Yes
Konektivita klávesnice
Kabel
Další charakteristiky
Typ klávesnice
USB
Země Distributor
France 1 distributor(s)
Czech Republic 1 distributor(s)
United Kingdom 1 distributor(s)
Disclaimer HP Z4 G5 Intel® Xeon W w3-2425 32 GB DDR5-SDRAM 1 TB SSD NVIDIA RTX A2000 Windows 11 Pro Tower Pracovní stanice Černá:
Disclaimer

[3] Volitelné konfigurovatelné funkce. Konfigurace pro 92 TB vyžaduje samostatné dodatečné zakoupení včetně nosiče úložiště Z Turbo Quad Pro, který by měl být k dispozici v druhé polovině roku 2023. Dva přední disky NVMe SSD vyžadují 5,25" nosič do zásuvky. V případě úložišť: 1 GB = 1 miliarda bajtů. 1 TB = 1 bilion bajtů. Skutečná formátovaná kapacita je nižší. Až 35 GB (pro Windows) je vyhrazeno pro software k obnovení systému.
[5] HP Wolf Security pro firmy vyžaduje Windows 10 nebo 11 Pro nebo vyšší, zahrnuje různé bezpečnostní funkce HP a je k dispozici na počítačích HP Pro, Elite a pracovních stanicích. Příslušné bezpečnostní funkce jsou k dispozici v podrobnostech produktu.
[6] Bez omezení v režimu výkonu.
[1] Vícejádrová technologie byla vyvinuta za účelem zvýšení výkonu určitých softwarových produktů. Výhody plynoucí z používání této technologie nejsou zaručené pro všechny zákazníky nebo softwarové aplikace. Výkon a taktovací frekvence se liší v závislosti na pracovním zatížení aplikací a konfiguraci hardwaru i softwaru. Číselné hodnoty u modelů, značek nebo názvů produktů Intel nemusí odpovídat výkonu.
Zřeknutí se odpovědnosti pro technické specifikace
Windows 11 Pro pro pracovní stanice a Windows 10 Pro pro pracovní stanice lze předinstalovat. V jednu chvíli můžete používat pouze jednu verzi softwaru Windows. Pokud chcete přejít z jedné verze na druhou, je třeba odinstalovat jednu verzi a druhou nainstalovat. Před odinstalováním a instalací operačního systému je třeba zálohovat veškerá data (soubory, fotky apod.), aby nedošlo k jejich ztrátě.
Poznámka: Tento produkt nepodporuje operační systémy Windows 7 a Windows 8. Na adrese http://www.support.hp.com nebudou k dispozici žádné ovladače pro Windows 7 ani Windows 8.
Poznámka: Podrobné informace o podpoře hardwaru nebo systému Linux® jsou k dispozici na adrese http://www.hp.com/support/linux_hardware_matrix.
Vícejádrová technologie byla vyvinuta za účelem zvýšení výkonu určitých softwarových produktů. Výhody plynoucí z používání této technologie nejsou zaručené pro všechny zákazníky nebo softwarové aplikace. Výkon a taktovací frekvence se liší v závislosti na pracovním zatížení aplikací a na konfiguraci hardwaru a softwaru. Číselné hodnoty u modelů, značek nebo názvů produktů Intel nemusí odpovídat výkonu.
Výkon funkce Intel® Turbo Boost se liší v závislosti na hardwaru, softwaru a celkové konfiguraci systému. Více informací naleznete na stránce http://www.intel.com/technology/turboboost/.
V případě úložišť: 1 GB = 1 miliarda bajtů. 1 TB = 1 bilion bajtů. Skutečná formátovaná kapacita je nižší. Až 35 GB místa na disku (systém Windows) je vyhrazeno pro software k obnovení systému
Duplikování materiálů chráněných autorským právem je přísně zakázáno. Skutečná rychlost se může lišit. Kompatibilita dvouvrstvých médií se může u některých přehrávačů disků DVD a jednotek DVD-ROM podstatně lišit. Jednotka DVD-RAM nedokáže číst ani zapisovat na 2,6GB jednostranná a 5,2GB oboustranná média verze 1.0. Bez podpory DVD-RAM.
U jednotky Blu-ray může dojít k problémům s některými disky, digitálním připojením, kompatibilitou nebo výkonností. To však neznamená, že je produkt vadný. Plynulé přehrávání ve všech systémech není zaručeno. K přehrávání některých titulů z disků Blu-ray může být zapotřebí digitální připojení přes DVI nebo HDMI a displej s podporou technologie HDCP. Na tomto stolním počítači nelze přehrávat filmy z disků HD-DVD.
HP Services Scan získáte přes Windows Update u vybraných produktů a po kontrole nároku u každého hardwarového zařízení rozhodne, zda byla zakoupena služba podporující HP TechPulse, a automaticky stáhne příslušný software. HP TechPulse představuje telemetrickou a analytickou platformu, která zajišťuje kritická data týkající se zařízení a aplikací. Kompletní systémové požadavky nebo informace o vypnutí této funkce jsou k dispozici na adrese http://www.hpdaas.com/requirements. Není k dispozici v Číně.
Volitelná nebo doplňková funkce.
Vychází z registrace US EPEAT® podle normy IEEE 1680.1-2018 EPEAT®. Stav se liší podle země. Další informace naleznete na stránce www.epeat.net.
Konfigurace s certifikací TCO jsou k dispozici při výběru konfigurace ENERGY STAR s konektorem USB Type-C®. Certifikace ENERGY STAR je dostupná s kombinací vysoce výkonných procesorů, grafických procesorů a vybraných konfigurací paměti.
Externí příslušenství, včetně zdrojů napájení, napájecích kabelů a periferií, nemají nízký obsah halogenů. Servisní díly obdržené po zakoupení nemusí mít nízký obsah halogenů.
HP Performance Advisor – software HP Performance Advisor umožňuje využívat pracovní stanici HP na maximum již od prvního dne. Další informace a soubory ke stažení jsou k dispozici na adrese https://www8.hp.com/us/en/workstations/performance-advisor.html.
HP Support Assistant vyžaduje systém Windows a přístup k internetu.
HP Manageability Integration Kit je ke stažení na adrese http://www8.hp.com/us/en/ads/clientmanagement/overview.html.
HP Sure Click vyžaduje systém Windows 11 Pro nebo Enterprise. Podrobnosti jsou k dispozici na adrese https://bit.ly/2PrLT6A_SureClick.
HP Sure Start Gen7 je k dispozici na vybraných počítačích a pracovních stanicích HP. Dostupnost je k dispozici ve specifikacích produktu.
HP Sure Recover Gen4 je k dispozici na vybraných počítačích HP a vyžaduje otevřené síťové připojení. Pokud chcete zamezit ztrátě dat, je třeba před použitím aplikace HP Sure Recover zálohovat důležité soubory, data, fotky, videa atd.
HP Sure Sense vyžaduje systém Windows 11 Pro nebo Enterprise a podporuje prohlížeče Microsoft Internet Explorer, Google Chrome™ a Chromium™. Mezi podporované přílohy patří Microsoft Office (Word, Excel, PowerPoint) a soubory PDF v režimu jen pro čtení, pokud je nainstalovaná sada Microsoft Office nebo Adobe Acrobat.
HP Sure Run Gen5 je k dispozici na vybraných počítačích HP a vyžaduje systém Windows 10 a vyšší.
HP Sure Admin vyžaduje Windows 10 nebo vyšší, HP BIOS, HP Manageability Integration Kit z adresy http://www.hp.com/go/clientmanagement a aplikaci pro chytré telefony HP Sure Admin Local Access Authenticator z obchodů Google Play nebo Apple Store.
HP Secure Erase vyhovuje metodám stanoveným ve speciální publikaci pro čištění médií 800-88 Národního ústavu pro normy a technologii. HP Secure Erase nepodporuje platformy s technologií Intel® Optane™.
Funkce nástroje HP BIOSphere Gen6 se mohou lišit v závislosti na platformě a konfiguraci.
Software HP Wolf Pro Security Edition je předinstalovaný u vybraných produktů a v závislosti na zakoupeném produktu HP je jeho součástí i licenci platná po dobu, která vám byla sděleni při nákupu a v e-mailu s potvrzením objednávky. Software HP Wolf Pro Security Edition je licencován podle podmínek licenční smlouvy HP Wolf Security Software – licenční smlouva s koncovým uživatelem (EULA), kterou naleznete na adrese: https://support.hp.com/us-en/document/ish_3875769-3873014-16, protože tato smlouva EULA je upravena následujícími dodatky: 7. Doba platnosti. Pokud není doba platnosti ukončena dříve jiným způsobem v souladu s podmínkami uvedenými v této smlouvě EULA, licence pro software HP Wolf Pro Security Edition nabývá účinnosti 4 měsíce od data odeslání produktu HP společností HP a trvá po dobu sdělenou při nákupu a v e-mailu s potvrzením objednávky („počáteční doba platnosti“). Na konci počáteční doby platnosti můžete buď (a) zakoupit obnovenou licenci pro software HP Wolf Pro Security Edition na adrese HP.com, u prodejce HP či distribučního partnera HP, nebo (b) dále využívat standardní verzi aplikací HP Sure Click a HP Sure Sense bez dalších poplatků, ale také bez nejnovějších aktualizací a podpory HP. Bez ohledu na výše uvedené skončí platnost licence nejpozději jeden rok po skončení doby trvání předmětné licence.
Verze s předním přístupem zahrnuje: 1x konektor pro headset/mikrofon; 4x SuperSpeed USB Type-A s přenosovou rychlostí signálu 5 Gb/s.
Grafické karty NVIDIA s písmenem „E“ označují varianty karty s dlouhou životností.
Rozhraní Wi-Fi 6E vyžaduje pro práci v 6GHz pásmu směrovač Wi-Fi 6E, který se prodává samostatně. Dostupnost veřejných bezdrátových přístupových bodů je omezená. Rozhraní Wi-Fi 6E je zpětně kompatibilní s předchozími specifikacemi 802.11. K dispozici pouze v zemích, kde je podporováno rozhraní Wi-Fi 6E.
Dvouportová síťová karta NVIDIA® Mellanox ConnectX-6 DX 10/25 GbE SFP28 vyžaduje vysílač pro připojení k síti. Vysílače se prodávají samostatně.
Wi-Fi 6 je volitelné příslušenství, které vyžaduje konfiguraci při zakoupení. Vyžaduje bezdrátový přístupový bod a služby internetového připojení, které se prodávají samostatně. Dostupnost veřejných bezdrátových přístupových bodů je omezená. Wi-Fi 6 (802.11ax) je zpětně kompatibilní s předchozími specifikacemi 802.11.
Podíl plastů končících v oceánech obsažených v jednotlivých komponentech se liší v závislosti na produktu.
Podíl recyklovaných plastů vychází z definice uvedené v normě IEEE 1680.1-2018.
100 % vnějšího obalu a výplně z vlnité lepenky bylo vyrobeno z certifikovaných a recyklovaných vláken pocházejících z udržitelných zdrojů.
Výplně z vláken obsahují 100 % recyklovaných dřevěných vláken a organického materiálu.
Počínaje 1. listopadem 2023 vyžadují počítače HP se systémem Windows instalaci systému Windows na disk SSD. HDD lze nakonfigurovat pouze jako dodatečné datové jednotky, nikoli jako spouštěcí jednotku.
K dispozici na konci roku 2023.