location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

OMEN by HP Laptop 17-cm2000nc

Značka:
Obvykle ochranná známka výrobce, pod kterou zákazníci firmu znají. Jeden výrobce může vyrábět zboží pod různými značkami. Někteří výrobci licencují své značky dalším firmám.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OMEN by HP
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
17
HP segment:
HP segment
Domácí
Název produktu:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
OMEN by HP Laptop 17-cm2000nc
Kód produktu:
Unikátní identifikátor produktu, který mu přiřadil jeho výrobce. Více kódů produktu může být přiřazeno k jednomu mateřskému kódu v případě, že jsou jejich specifikace identické. Tím se odstraní nesprávné kódy nebo nepodstatné logistické informace.
7Y725EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0197497042719 show
Kategorie:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Kvalita datového listu: vytvořen/standardizován Icecatem
Kvalita produktových listů může mít několik úrovní:
načtena jen logistická data: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
vytvořen/standardizován Icecatem: the data-sheet is created or standardized by an Icecat editor.
Počet zhlédnutí produktu: 1843
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Poslední aktualizace:: 03 Dec 2023 12:01:12
Datum poslední změny produktového listu v katalogu Icecatu
End of life date: 31 Oct 2023
Product end of life date
Bullet Points OMEN by HP Laptop 17-cm2000nc
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Core™ i7-13700HX (max. 5,0 GHz s technologií Intel® Turbo Boost, 30 MB mezipaměti L3, 16 jader, 24 vláken)
  • - Windows 11 Home
  • - 43,9cm (17,3″) displej QHD
  • - Mobilní grafický procesor NVIDIA® GeForce RTX™ 4070 (8 GB vyhrazené paměti GDDR6)
  • - 32 GB memory; 2 TB SSD storage
Záruka: 2letá (2/2/0) omezená záruka zahrnuje 2letou záruku na díly a práci. Bez oprav u zákazníka. Smluvní podmínky se mohou v jednotlivých zemích lišit. Záruka podléhá určitým omezením a výjimkám.
Long product name OMEN by HP Laptop 17-cm2000nc :
The short editorial description of OMEN by HP Laptop 17-cm2000nc

OMEN by HP Laptop 17-cm2000nc, Windows 11 Home, 17.3", Intel® Core™ i7, 32GB RAM, 2TB SSD, NVIDIA® GeForce RTX™ 4070, QHD, Temně černá
Více>>>
OMEN by HP Laptop 17-cm2000nc:
The official marketing text of OMEN by HP Laptop 17-cm2000nc as supplied by the manufacturer

Výkonné hraní kdekoli a kdykoli
Spolehni se na výjimečný herní výkon s 17,3″ herním notebookem OMEN od HP, který využívá procesor Intel® Core™ 13. generace[1] a grafiku NVIDIA® GeForce RTX™. Design plovoucích pantů a displej s vysokým rozlišením a bleskovou obnovovací frekvencí umožňují dosáhnout skvělých herních výkonů kdekoli. OMEN Gaming Hub ti umožní přizpůsobit si herní styl a technologie OMEN Tempest Cooling[2] zamezí přehřívání.

Short summary description OMEN by HP Laptop 17-cm2000nc:
This short summary of the OMEN by HP Laptop 17-cm2000nc data-sheet is auto-generated and uses the product title and the first six key specs.

OMEN by HP OMEN by Laptop 17-cm2000nc, Intel® Core™ i7, 43,9 cm (17.3"), 2560 x 1440 px, 32 GB, 2 TB, Windows 11 Home

Long summary description OMEN by HP Laptop 17-cm2000nc:
This is an auto-generated long summary of OMEN by HP Laptop 17-cm2000nc based on the first three specs of the first five spec groups.

OMEN by HP OMEN by Laptop 17-cm2000nc. Typ produktu: Laptop, Formát: Plastový obal. Typ procesoru: Intel® Core™ i7, Model procesoru: i7-13700HX. Úhlopříčka displeje: 43,9 cm (17.3"), Typ HD rozlišení: Quad HD, Rozlišení displeje: 2560 x 1440 px. Vnitřní paměť: 32 GB, Typ vnitřní paměti: DDR5-SDRAM. Celková kapacita úložiště: 2 TB, Ukládací médium: SSD. Model grafického adaptéru na kartě: Intel® UHD Graphics, Diskrétní model grafického adaptéru: NVIDIA GeForce RTX 4070. Poskytovaný operační systém: Windows 11 Home. Barva: Černá

Rychlá obnovovací frekvence v průběhu hraní
Rychlá obnovovací frekvence v průběhu hraní

Díky 17,3″ displeji s vysokým rozlišením, rychlou obnovovací frekvencí a optickou mechanickou klávesnicí můžeš hrát kdekoli.

Zůstaňte v chladu i pod tlakem
Zůstaňte v chladu i pod tlakem

Technologie OMEN Tempest Cooling[2] chrání před přehřátím i při hraní žhavých novinek.

OMEN Gaming Hub umožňuje maximální přizpůsobení
OMEN Gaming Hub umožňuje maximální přizpůsobení

Váš jediný obchod pro zlepšení herních prožitků – počínaje možnostmi podrobného vyladění výkonu až po nastavení osvětlení, plus mnoho dalších.

Displej s certifikací Eyesafe®

Displeje s certifikací Eyesafe® splňují požadavky pro tlumení modrého světla TÜV a standardy Eyesafe® pro ochranu očí před škodlivým zářením modrého světla bez jakéhokoli zkreslení. Notebooky s integrovanými displeji Eyesafe® pomáhají snížit únavu očí a umožňují pohodlné a dlouhodobé sledování obrazovky při práci.

HP QuickDrop
HP QuickDrop

Využívej bezdrátový přenos fotek, videí, dokumentů a dalších položek mezi počítačem a mobilním zařízením.

Mimořádně bohatý zvukový prožitek

Díky dvojici reproduktorů HP, technologii HP Audio Boost a zvuku, který ladili profesionálové z Bang & Olufsen, můžete procítěně vnímat zvuk, se kterým obživne každá zábava. Probuďte své smysly s dokonalým zvukem na počítači.

McAfee® LiveSafe™

Včetně bezplatného 12měsíčního předplatného služby McAfee® LiveSafe™. Služba McAfee® LiveSafe™ obohatí tvůj digitální život a ochrání data, osobní údaje a veškerá zařízení, navíc poskytuje maximálně spolehlivé připojení.

Dvoukanálová paměť

Dvoukanálová technologie umožňuje oběma kanálům pracovat současně a zvýšit tak systémový výkon zdvojnásobením rychlosti komunikace mezi paměťovým ovladačem a pamětí RAM.

HP Imagepad s podporou vícedotykových gest

Tento skutečně vícedotykový touchpad podporuje gesta prováděná čtyřmi prsty a umožňuje posouvání, zvětšení a procházení pouhým dotykem.

Nový úhel pohledu
Nový úhel pohledu

Windows 11 nabízí neotřelý, příjemný a tvůrčí prostor, ve kterém se můžeš věnovat svým zálibám. Od přepracované nabídky Start, po nové způsoby komunikace s lidmi a získání přístupu ke zprávám, hrám a obsahu – Windows 11 je místo pro přemýšlení, komunikaci a tvůrčí činnost přirozeným způsobem. [3]

Získejte potřebný výkon a možnosti, se kterými váš počítač zvládne hravě každý úkol

Neomezujte se pouze na obyčejnou rychlost procesoru. S procesory Intel® Core™ 13. generace přichází i nový hybridní design a další vylepšení. Rychlejší jádro znamená rychlejší a jednodušší zpracování vyhrazených úkolů. Více jader znamená lepší multitasking. Stejně tak špičková grafika a bohaté možnosti připojení znamenají pohlcující obraz a responzivní kabelové i bezdrátové připojení. [4]

Extrémní rychlost

Grafické procesory NVIDIA® GeForce RTX™ řady 40 jsou víc než rychlé. Využívají architekturu NVIDIA Ada Lovelace, která přináší skok ve výkonu i grafice s podporou umělé inteligence. Užívej si realistické virtuální světy díky funkci sledování paprsků a mimořádně vysoké snímkové frekvenci. [5]

Antireflexní displej IPS s rozlišením QHD

Zapomeňte na okolní svět díky technologii IPS s rozlišením QHD. Antireflexní filtr zajistí, že se od displeje bude odrážet méně světla, a vás tak nic nebude rušit v příjemném sledování. [6]

Potlačení blikání

S technologií DC Dimming, která umožňuje ovládání jasu úpravou stejnosměrného proudu místo podsvícení, můžeme eliminovat blikání obrazovky a nabídnout tak příjemnější obraz. [7]

Užívej si 1 měsíc špičkových her

Pomocí aplikace Xbox můžeš s přáteli hrát stovky kvalitních počítačových her včetně zbrusu nových titulů a získat členství ve službě EA Play. Díky neustále přibývajícím hrám si můžeš vždy zahrát něco nového. Xbox Game Pass Ultimate také umožňuje hrát přes cloud konzolové hry na počítači se systémem Windows a chatovat s přáteli na počítači, mobilním telefonu a konzoli Xbox. [8]

Technologie DTS: X® Ultra

Tato technologie vytváří prostorově přesný 3D zvuk v jakékoli náhlavní soupravě a nabízí speciálně vyladěné zvukové režimy pro různé typy her, které poskytnou maximálně poutavé zážitky při zábavě. [9]

Plasty pocházející z oceánů

Notebook byl vyroben s ohledem na životní prostředí. Obsahuje proto udržitelné materiály, jako jsou recyklovaný hliník a plasty končící v oceánech, které se nachází v šasi reproduktoru. [10]

Wi-Fi 6E

Technologie Wi-Fi 6E poskytuje oproti starším verzím vyšší rychlosti, lepší výkon, větší kapacitu a menší zpoždění. [11]

Kamera HP Wide Vision HD
Kamera HP Wide Vision HD

S 88° širokoúhlým zorným polem můžete videochatovat s celou rodinou nebo skupinou přátel v křišťálově čistých detailech. [12]

Thunderbolt™ 3 s rozhraním USB Type-C®

Napájej zařízení a připoj externí displej pomocí jediného impozantního portu USB-C® s rozhraním Thunderbolt™ 3 a bleskovou přenosovou rychlostí signálu 40 Gb/s. Navíc je oboustranný, takže se nemusíš strachovat, že ho zapojíš opačně. [13]

ExpressVPN

Skryj IP adresu a šifruj síťová data, aby nikdo neviděl, co právě děláš. Sniž riziko hackingu při využití veřejné sítě Wi-Fi. [14]

Vzhled
Název barvy
Grafitově černý kryt a základna, grafitově černý hliníkový rám klávesnice
Typ produktu *
Laptop
Barva *
Černá
Formát *
Plastový obal
Tržní kategorie
Hraní
Rok uvedení na trh
2023
Design výrobků
Kryt a základna s lakovaným povrchem, pískovaný rám klávesnice
Originální značka
HP
Obrazovka
Úhlopříčka displeje *
43,9 cm (17.3")
Rozlišení displeje *
2560 x 1440 px
Dotyková obrazovka *
No
Typ HD rozlišení
Quad HD
Typ panelu
IPS
Nativní poměr stran
16:9
Antireflexní obrazovka
Yes
Technologie rámečku displeje
Micro-Edge
Jas displeje
300 cd/m²
Úhlopříčka obrazovky (v metrických jednotkách)
43,9 cm
Barevný prostor
sRGB
Barevný gamut
100%
Doba odezvy displeje
3 ms
Maximální rychlost obnovy
240 Hz
Procesor
Výrobce procesoru *
Intel
Typ procesoru *
Intel® Core™ i7
Generace procesoru
13. generace procesorů Intel® Core™ i7
Model procesoru *
i7-13700HX
Počet jader procesoru
16
Počet vláken procesoru
24
Takt procesoru při přetaktování
5 GHz
Frekvence boost efektivních jader
3,7 GHz
Vyrovnávací paměť procesoru
30 MB
Typ paměti cache procesoru
Smart Cache
Typ sběrnice
DMI4
Nastavitelný TDP-down
45 W
Paměť
Vnitřní paměť *
32 GB
Typ vnitřní paměti
DDR5-SDRAM
Frekvence paměti
4800 MHz
Formát paměti
SO-DIMM
Rozvržení paměti
2 x 16 GB
Paměťové sloty
2x SO-DIMM
Dostupné sloty paměti
2
Počet volných rozšiřujících pozic vnitřní paměti
2
Non-ECC
Yes
Úložná média
Celková kapacita úložiště *
2 TB
Ukládací médium *
SSD
Celková kapacita SSD
2 TB
Počet instalovaných SSD
1
Kapacita disku SSD
2 TB
Typ paměti SSD
TLC
Rozhraní pro disky SSD
PCI Express
NVMe
Yes
Formát SSD
M.2
Typ optické jednotky *
No
Integrovaná čtečka karet
Yes
Kompatibilní paměťové karty
SD
Grafika
Výrobce diskrétních GPU
NVIDIA
Diskrétní model grafického adaptéru *
NVIDIA GeForce RTX 4070
Paměť grafické karty
8 GB
Typ diskrétní grafické paměti
GDDR6
Integrovaný grafický adaptér *
Yes
Diskrétní grafický adaptér *
Yes
Model grafického adaptéru na kartě *
Intel® UHD Graphics
Zvuk
Zvukový systém
B&O PLAY
Vestavěné reproduktory
Yes
Počet zabudovaných reproduktorů
2
Výrobce reproduktorů
Bang & Olufsen
Fotoaparát
Přední kamera
Yes
Typ HD přední kamery
HD
Počítačová síť
Wi-Fi standard *
Wi-Fi 6E (802.11ax)
Standardy Wi-Fi
Wi-Fi 6E (802.11ax)
Mobilní síťové připojení *
No
Typ antény
2x2
Model řadiče WLAN
Intel Wi-Fi 6E AX211
Výrobce ovladače WLAN
Intel
Připojení na síť Ethernet
Yes
Počítačová síť
Přenosová rychlost sítě Ethernet
10, 100, 1000 Mbit/s
Bluetooth
Yes
Verze Bluetooth
5.3
MIMO
Yes
Typ MIMO
Multi User MIMO
Technologie kabeláže
10/100/1000Base-T(X)
Možnosti připojení
Počet portů USB 3.2 (3.1 1. generace) Typ A *
3
Počet portů Ethernetu (RJ-45)
1
Počet HDMI portů *
1
Verze HDMI
2.1
Počet portů Mini DisplayPort
1
Počet portů Thunderbolt 3
1
Typ nabíjecího portu
USB typu C
Alternativní režim portu USB typu C na DisplayPort
Yes
USB Power Delivery
Yes
USB Sleep-and-Charge
Yes
Porty USB Sleep-and-Charge
2
Výkon
Čipset základní desky
Intel HM770
Teplotní senzor
Yes
Klávesnice
Numerické klávesy *
No
Podsvícení klávesnice
Yes
Barva podsvícení klávesnice
RGB
Ostrůvková klávesnice
Yes
Klávesnice plné velikosti
Yes
Software
Předinstalovaný software
ExpressVPN (bezplatná 30denní zkušební verze); LastPass Premium (bezplatná 30denní zkušební verze), 1měsíční zkušební verze pro nové zákazníky Microsoft 365, Nabídka 12 měsíců McAfee LiveSafe™ s tímto produktem, 1měsíční bezplatná zkušební verze služby Xbox Game Pass
Software na vyzkoušení
25GB úložiště Dropbox po dobu 12 měsíců
Poskytovaný operační systém *
Windows 11 Home
Speciální funkce procesoru
Technologie Intel® Flex Memory Access
Yes
Technologie Intel® VT-x s technologií Extended Page Tables (EPT)
Yes
CPU konfigurace (max)
1
Dostupné možnosti začlenění
No
Virtualizační technologie Intel® VT-d
Yes
Technologie Intel® Virtualization (VT-x)
Yes
Charakteristiky specifické pro danou značku
HP Audio Boost (zesílení zvuku)
Yes
HP Imagepad
Yes
Přední kamera
HP Wide Vision HD
HP Security tools (bezpečnostní nástroje)
Podpora firmwarového modulu TPM (Trusted Platform Module)
Poskytnutý HP software
HP Support Assistant; HP Connection Optimizer; HP QuickDrop; MyHP; OMEN Gaming Hub
HP segment
Domácí
HP GTIN (EAN/UPC)
197497042719
Baterie
Typ baterie
Lithium-polymerová (LiPo)
Počet článků baterie
6
Kapacita baterie *
83 Wh
Výdrž baterie (max.)
5,25 h
Výdrž baterie při přehrávání videa
6,5 h
Rychlé nabíjení
Yes
Rychlá doba nabíjení (50 %)
30 min
Příkon
Výkon adaptéru
330 W
Vstupní frekvence adaptéru
50 - 60 Hz
Vstupní napětí adaptéru
100 - 240 V
Bezpečnost
Trusted Platform Module (TPM)
Yes
Ochrana heslem
Yes
Ochrana heslem
BIOS, Při zapnutí, Uživatel
Udržitelnost
Osvědčení o udržitelnosti
EPEAT Silver
Udržitelné technologie a materiály
Šasi reproduktorů z plastů končících v oceánech; Rám klávesnice a kryty pantů z recyklovaných kovů; Klávesy vyrobené z recyklovaného plastu
Hmotnost a rozměry
Šířka
397,1 mm
Hloubka
262 mm
Výška
27 mm
Hmotnost *
2,78 kg
Údaje o balení
Šířka balení
69 mm
Hloubka balení
624 mm
Výška balení
345 mm
Hmotnost včetně balení
5,45 kg
Obsah balení
Včetně klávesnice
Yes
Další charakteristiky
Počet reproduktorů
2
Disclaimer OMEN by HP Laptop 17-cm2000nc:
Disclaimer

[1] Vícejádrová technologie byla vyvinuta za účelem zvýšení výkonu určitých softwarových produktů. Výhody plynoucí z používání této technologie nejsou zaručené pro všechny zákazníky nebo softwarové aplikace. Výkon a taktovací frekvence se liší v závislosti na pracovním zatížení aplikací a konfiguracích hardwaru i softwaru. Číselné hodnoty u modelů, značek nebo názvů produktů Intel neodpovídají výkonu. Intel a logo Intel jsou ochranné známky společnosti Intel Corporation nebo jejích dceřiných společností v USA a dalších zemích.
[2] Systém chlazení se liší podle konfigurace.

[3] Některé funkce nejsou dostupné ve všech edicích nebo verzích systému Windows. Systémy mohou vyžadovat instalaci vylepšeného nebo dodatečně zakoupeného hardwaru, ovladačů, softwaru nebo aktualizaci systému BIOS, aby mohla být funkčnost systému Windows plně využita. Systém Windows je automaticky aktualizován a aktivován. Je zapotřebí vysokorychlostní Internet a účet u společnosti Microsoft. Mohou být účtovány poplatky za připojení k Internetu a mohou existovat další požadavky na aktualizace. Další informace naleznete na webu http://www.windows.com.
[4] Vícejádrová technologie byla vyvinuta za účelem zvýšení výkonu určitých softwarových produktů. Výhody plynoucí z používání této technologie nejsou zaručené pro všechny zákazníky nebo softwarové aplikace. Výkon a taktovací frekvence se liší v závislosti na pracovním zatížení aplikací a konfiguracích hardwaru a softwaru. Číselné hodnoty produktů Intel nemusí odpovídat výkonu.
[5] ©2023 NVIDIA Corporation. NVIDIA, logo NVIDIA, GeForce a GeForce RTX jsou ochranné známky nebo registrované ochranné známky společnosti NVIDIA Corporation v USA a dalších zemích. Všechny ostatní ochranné známky a autorská práva jsou majetkem příslušných vlastníků.
[6] QHD zobrazení vyžaduje obsah ve vysokém rozlišení (QHD).
[7] Funkce potlačení blikání eliminuje blikání obrazovky pomocí integrovaného podsvícení LED se ztlumením prováděným snížením stejnosměrného proudu.
[8] 1měsíční zkušební verze za 1,00 USD – propagační nabídky mohou být určeny pouze pro nové členy nebo nemusí platit pro všechny členy a jsou k dispozici pouze po omezenou dobu. Nabídky neplatí v Rusku a Turecku. Mohou platit další zeměpisná omezení. Vyžaduje kreditní kartu a účet Xbox. Po skončení propagačního období předplatné automaticky pokračuje za aktuální běžnou cenu (může se změnit), pokud není zrušeno, plus příslušné daně. Pokud chceš zastavit účtování poplatků, zruš předplatné nebo vypni opakované účtování v účtu Microsoft (account.microsoft.com/services) či v konzoli Xbox před datem příštího vyúčtování. Další podrobnosti jsou k dispozici na adrese https://support.xbox.com/help/subscriptions-billing/manage-subscriptions/cancel-recurring-billing-or-subscription. Zakoupením služby Xbox Game Pass Ultimate se tvoje stávající členství ve službách Xbox Live Gold, Xbox Game Pass (počítač nebo konzole) a EA Play automaticky převede na členství Xbox Game Pass Ultimate v přepočtu podle zbývajících dnů. Více informací je k dispozici na adrese www.xbox.com/gamepass. Další podrobnosti najdeš na stránkách společnosti Microsoft https://www.xbox.com/en-US/legal/subscription-terms.
[9] Dlouhodobý poslech hudby prostřednictvím osobního stereopřehrávače při nejvyšší hlasitosti může mít za následek poškození sluchu. Riziku poškození sluchu se lze vyhnout, snížíte-li hlasitost a zkrátíte délku poslechu hudby při vysoké hlasitosti.
[10] Podíl plastů končících v oceánech obsažených v jednotlivých komponentech se liší v závislosti na produktu. Kryt notebooku byl vyroben z recyklovaného hliníku. Podíl recyklovaného hliníku se liší v závislosti na produktu.
[11] Vyžaduje bezdrátový přístupový bod a internetové připojení, které se prodávají samostatně. Dostupnost veřejných bezdrátových přístupových bodů je omezená. Wi-Fi 6E (802.11ax) je zpětně kompatibilní s předchozími specifikacemi 802.11. Wi-Fi 6E je součástí certifikace Wi-Fi. Je k dispozici pouze v zemích s podporou rozhraní Wi-Fi 6E (třípásmové – 2,4/5/6 GHz). Wi-Fi 6E podporuje gigabitovou rychlost při přenosu souborů mezi dvěma zařízeními připojenými ke stejnému směrovači. Vyžaduje bezdrátový směrovač, který se prodává samostatně. Specifikace pro Wi-Fi 6E jsou ve fázi návrhu a nejsou konečné. Pokud se budou konečné specifikace lišit od navrhovaných, může být ovlivněna schopnost notebooku komunikovat s ostatními zařízeními s rozhraním Wi-Fi 6E.
[12] Funkce mohou vyžadovat software nebo další aplikace od jiných výrobců, aby fungovaly popisovaným způsobem.
[13] Skutečná propustnost se může lišit. USB Type-C® a USB-C® jsou ochranné známky společnosti USB Implementers Forum.
[14] Bezplatná 30denní zkušební verze, která se změní na placenou službu, jakmile skončí její platnost. Každé placené předplatné poskytuje jednu (1) licenci, kterou lze kdykoli využít na třech (3) různých zařízeních. Další informace jsou k dispozici na adrese www.expressvpn.com.

Zřeknutí se odpovědnosti pro technické specifikace
25 GB volného úložiště Dropbox po dobu 12 měsíců od data registrace. Veškeré podrobnosti a podmínky používání včetně zásad zrušení jsou k dispozici na webu služby Dropbox na adrese https://www.dropbox.com/help/space/hp-promotion. Vyžaduje se internetové připojení, které není součástí dodávky.
Vyžaduje internetové připojení, které není součástí dodávky. Aplikace McAfee je v počítači předinstalována a její aktivace vyžaduje účet. Po uplynutí zkušebního období je potřeba využít služby předplatného. Funkce VPN není dostupná v Indii, Číně, Sýrii nebo Severní Koreji. Aplikace McAfee není kompatibilní se systémem Windows 11 v režimu S. Budete muset trvale vypnout režim S. Přepnutí z režimu S není zpoplatněno, ale nebude možné jej znovu zapnout.
Životnost baterie se systémem Windows MobileMark 18 se liší v závislosti na různých faktorech, včetně konkrétního modelu, konfigurace, spuštěných aplikací, funkcí, míry využití, bezdrátového připojení a nastavení řízení spotřeby. Maximální kapacita baterie vlivem dlouhodobého používání přirozeně klesá. Více informací naleznete na stránce https://bapco.com/products/mobilemark-2018/.
Nabije baterii až na 50 % kapacity do 30 minut, když je systém vypnutý (pomocí příkazu k vypnutí). Doporučujeme používat adaptér HP dodaný s notebookem, nedoporučujeme používat nabíječku baterií s nižší kapacitou. Jakmile je baterie nabita na 50 % kapacity, rychlost nabíjení se vrátí do normálu. Doba nabíjení se může lišit o +/-10 % vzhledem k odchylkám mezi systémy. K dispozici u vybraných produktů HP. Kompletní seznam specifikací produktu je k dispozici na adrese http://store.hp.com.
Vícejádrová technologie byla vyvinuta za účelem zvýšení výkonu určitých softwarových produktů. Výhody plynoucí z používání této technologie nejsou zaručené pro všechny zákazníky nebo softwarové aplikace. Výkon a taktovací frekvence se liší v závislosti na pracovním zatížení aplikací a na konfiguraci hardwaru a softwaru. Číselné hodnoty u modelů, značek nebo názvů produktů Intel nemusí odpovídat výkonu.
Výkon funkce Intel® Turbo Boost se liší v závislosti na hardwaru, softwaru a celkové konfiguraci systému. Více informací naleznete na stránce http://www.intel.com/technology/turboboost/.
Výdrž baterie byla testována společností HP při nepřetržitém přehrávání videa s rozlišením FHD 1080p (1 920 x 1 080), jasu 150 nitů, hlasitosti systému na 17 %, hlasitosti přehrávače na 100 %, přehrávání v režimu celé obrazovky z místního úložiště, připojených sluchátkách a zapnutém bezdrátovém rozhraní bez navázaného připojení. Skutečná výdrž baterie se liší v závislosti na konfiguraci a maximální kapacita baterie vlivem dlouhodobého používání přirozeně klesá.
Wi-Fi 6E podporuje gigabitovou rychlost při přenosu souborů mezi dvěma zařízeními připojenými ke stejnému směrovači. Vyžaduje bezdrátový směrovač, který se prodává samostatně.
Rozhraní Wi-Fi 6E k fungování v 6GHz pásmu vyžaduje směrovač s podporou Wi-Fi 6E, který se prodává samostatně. Dostupnost veřejných bezdrátových přístupových bodů je omezená. Wi-Fi 6E je zpětně kompatibilní s předchozími specifikacemi 802.11. K dispozici v zemích, kde je podporováno rozhraní 6 GHz.
Všechny technické údaje týkající se výkonu představují obvyklé technické údaje poskytované výrobci součástí společnosti HP; skutečný výkon zařízení se může lišit.
Poměr aktivní i neaktivní plochy obrazu k aktivní ploše obrazu s rámečkem. Měřeno s víkem kolmo ke stolu.
Nejlepších výsledků s režimem HP Sleep and Charge lze dosáhnout pomocí standardního kabelu s protokolem nabíjení USB nebo kabelovým adaptérem s externím zařízením.
TUV Low Blue Light představuje testovací specifikaci norem pro displeje. Podrobnosti jsou k dispozici na adrese https://www.certipedia.com/?locale=en#search.
Po 30 dnech dojde k návratu k základní verzi služby LastPass.
Skutečná provozní doba baterie (Wh) se může od uvedené kapacity lišit. Kapacita baterie přirozeně klesá vlivem doby skladování, času, používání, prostředí, teploty, systémové konfigurace, využívaných aplikací, funkcí, nastavení správy napájení a dalších faktorů.
Vyžaduje aktivaci do 180 dní od aktivace systému Windows.
Vychází z registrace U.S. EPEAT® podle normy IEEE 1680.1-2018 EPEAT®. Stav EPEAT® se v jednotlivých zemích liší. Další informace jsou k dispozici na adrese www.epeat.net.
Eyesafe® Display pro tlumení modrého světla představuje testovací specifikaci norem pro displeje. Podrobnosti jsou k dispozici na adrese https://eyesafe.com.
Hmotnost a rozměry systému se mohou lišit na základě konfigurace a výrobních odchylek.
Podíl plastů pocházejících z oceánů obsažených v jednotlivých komponentech se liší podle produktu.
Kryt notebooku byl vyroben z recyklovaných kovových materiálů. Podíl obsahu recyklovaného kovu se liší v závislosti na produktu.
Klávesy obsahují recyklovaný plast od spotřebitelů. Podíl obsahu recyklovaných plastů od spotřebitelů obsažených v jednotlivých komponentech se liší v závislosti na produktu.
Optimálního výkonu a nabíjení baterie při hraní i vykreslování dosáhneš využitím napájecího adaptéru dodaného s počítačem. Při lehkém zatížení lze použít 100W/20V adaptér Type-C nebo powerbanku. Nabíjení s vypnutým systémem je podporováno pouze s 20V adaptérem Type-C nebo powerbankou.
Xbox Game Pass se prodává samostatně. Vyžaduje kreditní kartu. Pokud službu nezrušíš, bude ti po skončení propagační doby účtována běžná sazba za členství. Platí podmínky, výjimky a limity pro streamování. Xbox Cloud Gaming (Beta): vybraná zařízení a oblasti. Po uplynutí lhůty je pro hraní her a online multiplayer zapotřebí aktivní členství. Katalog her se liší v závislosti na čase, oblasti a zařízení. Balíčky DLC se prodávají samostatně. Chceš-li používat DLC i nadále v případě, že dojde k vyřazení hry z katalogu nebo ti skončí členství, budeš si muset zakoupit hru samostatně. Pokud jsi členem služby Xbox Live Gold nebo Game Pass pro konzole či počítač, všechny zbývající dny členství se převedou do služby Ultimate pomocí přepočítacího koeficientu. I budoucí uplatnění kódů podléhají přepočítacímu koeficientu. Všechny převody do služby Ultimate jsou konečné. Podrobnosti a systémové požadavky jsou k dispozici na adrese www.xbox.com/gamepass. Nabídka platí na všech trzích pro Xbox Game Pass kromě Ruska. Digital Direct: Digitální obsah bude během nastavení doručen přímo do zařízení bez potřeby kódů.
Funkce potlačení blikání eliminuje blikání obrazovky pomocí integrace podsvícení nebo osvětlení LED se stmíváním stejnosměrným proudem. Panel OLED využívá stmívání stejnosměrným proudem při hodnotách nad 100 nitů.
Provoz Bluetooth® 5.3 vyžaduje podporu operačního systému Microsoft/Chrome. Pokud operační systém Microsoft/Chrome tuto technologii nepodporuje, Bluetooth® 5.3 bude fungovat jako Bluetooth® 5.2 nebo nižší verze.