location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ProOne 400 G5 Intel® Core™ i5 i5-9500T 50,8 cm (20") 1600 x 900 px All-in-One PC (vše v jednom) 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Wi-Fi 5 (802.11ac) Černá

Značka:
Obvykle ochranná známka výrobce, pod kterou zákazníci firmu znají. Jeden výrobce může vyrábět zboží pod různými značkami. Někteří výrobci licencují své značky dalším firmám.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ProOne
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
400
Název produktu:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
400 G5
Kód produktu:
Unikátní identifikátor produktu, který mu přiřadil jeho výrobce. Více kódů produktu může být přiřazeno k jednomu mateřskému kódu v případě, že jsou jejich specifikace identické. Tím se odstraní nesprávné kódy nebo nepodstatné logistické informace.
7PH16EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0194441136203 show
Kategorie:
Desktop PC with monitor.
All-in-One počítače a pracovní stanice Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Kvalita datového listu: vytvořen/standardizován Icecatem
Kvalita produktových listů může mít několik úrovní:
načtena jen logistická data: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
vytvořen/standardizován Icecatem: the data-sheet is created or standardized by an Icecat editor.
Počet zhlédnutí produktu: 19509
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Poslední aktualizace:: 10 Mar 2024 10:10:44
Datum poslední změny produktového listu v katalogu Icecatu
End of life date: 31 Dec 2020
Product end of life date
Bullet Points HP ProOne 400 G5 Intel® Core™ i5 i5-9500T 50,8 cm (20") 1600 x 900 px All-in-One PC (vše v jednom) 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Wi-Fi 5 (802.11ac) Černá
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Firemní All-in-One PC (vše v jednom) Černá
  • - Intel® Core™ i5 i5-9500T 2,2 GHz
  • - 50,8 cm (20") HD+ 1600 x 900
  • - 8 GB DDR4-SDRAM 2666 MHz 1 x 8 GB
  • - 256 GB SSD DVD±RW Integrovaná čtečka karet
  • - Intel® UHD Graphics 630
  • - Wi-Fi 5 (802.11ac) Připojení na síť Ethernet 10,100,1000 Mbit/s Bluetooth 5.0
  • - Windows 10 Pro 64bitový
Více>>>
Short summary description HP ProOne 400 G5 Intel® Core™ i5 i5-9500T 50,8 cm (20") 1600 x 900 px All-in-One PC (vše v jednom) 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Wi-Fi 5 (802.11ac) Černá:
This short summary of the HP ProOne 400 G5 Intel® Core™ i5 i5-9500T 50,8 cm (20") 1600 x 900 px All-in-One PC (vše v jednom) 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Wi-Fi 5 (802.11ac) Černá data-sheet is auto-generated and uses the product title and the first six key specs.

HP ProOne 400 G5, 50,8 cm (20"), HD+, Intel® Core™ i5, 8 GB, 256 GB, Windows 10 Pro

Long summary description HP ProOne 400 G5 Intel® Core™ i5 i5-9500T 50,8 cm (20") 1600 x 900 px All-in-One PC (vše v jednom) 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Wi-Fi 5 (802.11ac) Černá:
This is an auto-generated long summary of HP ProOne 400 G5 Intel® Core™ i5 i5-9500T 50,8 cm (20") 1600 x 900 px All-in-One PC (vše v jednom) 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Wi-Fi 5 (802.11ac) Černá based on the first three specs of the first five spec groups.

HP ProOne 400 G5. Typ produktu: All-in-One PC (vše v jednom). Úhlopříčka displeje: 50,8 cm (20"), Typ HD rozlišení: HD+, Rozlišení displeje: 1600 x 900 px, Tvar obrazovky: Plochý. Typ procesoru: Intel® Core™ i5, Takt procesoru: 2,2 GHz. Vnitřní paměť: 8 GB, Typ vnitřní paměti: DDR4-SDRAM. Celková kapacita úložiště: 256 GB, Ukládací médium: SSD. Integrovaný fotoaparát. Typ optické jednotky: DVD±RW. Poskytovaný operační systém: Windows 10 Pro. Barva: Černá

Obrazovka
Úhlopříčka displeje *
50,8 cm (20")
Rozlišení displeje *
1600 x 900 px
Dotyková obrazovka *
No
Typ HD rozlišení *
HD+
LED podsvícení
Yes
Tvar obrazovky
Plochý
Barevný prostor
NTSC
Barevný gamut
72%
Procesor
Výrobce procesoru *
Intel
Typ procesoru *
Intel® Core™ i5
Generace procesoru
9. generace procesorů Intel® Core™ i5
Model procesoru *
i5-9500T
Počet jader procesoru
6
Počet vláken procesoru
6
Takt procesoru při přetaktování
3,7 GHz
Takt procesoru *
2,2 GHz
Vyrovnávací paměť procesoru
9 MB
Typ paměti cache procesoru
L3
Systémová sběrnice
8 GT/s
Thermal Design Power (TDP)
35 W
Frekvence nastavitelného TDP-down
1,6 GHz
Nastavitelný TDP-down
25 W
Verze PCI Express slotů
3.0
Patice procesoru
LGA 1151 (Socket H4)
Litografie procesoru
14 nm
Provozní režimy procesoru
64bitový
Maximální počet linek PCI Express
16
Konfigurace PCI Express
1x8+2x4, 1x16, 2x8
Tjunction
100 °C
Maximální interní paměť podporovaná procesorem
128 GB
Typy paměti podporované procesorem
DDR4-SDRAM
Frekvence paměti podporované procesorem
2666 MHz
Maximální šířka pásma podporovaná procesorem
41,6 GB/s
Paměť
Vnitřní paměť *
8 GB
Typ vnitřní paměti
DDR4-SDRAM
Maximální vnitřní paměť *
32 GB
Paměťové sloty
1
Typ paměťových slotů
SO-DIMM
Frekvence paměti
2666 MHz
Rozvržení paměti
1 x 8 GB
Formát paměti
DIMM/SO-DIMM
ECC
No
Úložná média
Celková kapacita úložiště *
256 GB
Ukládací médium *
SSD
Počet instalovaných SSD
1
Kapacita disku SSD
256 GB
Rozhraní pro disky SSD
NVMe
NVMe
Yes
Formát SSD
M.2
Nainstalován paměťový modul Intel® Optane™
Yes
Kapacita modulu Intel® Optane™ Memory
16 GB
Typ optické jednotky *
DVD±RW
Integrovaná čtečka karet
Yes
Kompatibilní paměťové karty
SD
Grafika
Diskrétní grafický adaptér *
No
Diskrétní model grafického adaptéru *
Není dostupný
Integrovaný grafický adaptér *
Yes
Model grafického adaptéru na kartě *
Intel® UHD Graphics 630
Základní grafická frekvence
350 MHz
Maximální dynamická grafická frekvence
1100 MHz
Maximální paměť integrovaného grafického adaptéru
64 GB
Počet monitorů podporovaných integrovaným grafickým adaptérem
3
Verze DirectX integrovaného grafického adaptéru
12.0
Verze OpenGL integrovaného grafického adaptéru
4.5
ID integrovaného grafického adaptéru
0x3E92
Zvuk
Vestavěné reproduktory *
Yes
Fotoaparát
Integrovaný fotoaparát *
Yes
Počítačová síť
Wi-Fi *
Yes
Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Standardy Wi-Fi
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Počítačová síť
Model řadiče WLAN
Intel Dual Band Wireless-AC 9560
Typ antény
2x2
Připojení na síť Ethernet *
Yes
Přenosová rychlost sítě Ethernet
10, 100, 1000 Mbit/s
Bluetooth *
Yes
Verze Bluetooth
5.0
Možnosti připojení
Počet portů Ethernetu (RJ-45)
1
Počet portů USB 2.0 *
1
Počet portů USB 3.2 (3.1 1. generace) Typ A *
4
Konektor pro mikrofon (line-in)
No
Kombinovaný port sluchátek/mikrofonu
Yes
Vzhled
Barva *
Černá
Slot pro zámek
Yes
Země původu
Čína
Výkon
Typ produktu *
All-in-One PC (vše v jednom)
Tržní kategorie
Firemní
Software
Architektura operačního systému
64bitový
Poskytovaný operační systém *
Windows 10 Pro
Speciální funkce procesoru
Technologie Intel® Turbo Boost
2.0
Technologie Intel® Hyper Threading (Intel® HT Technology)
No
Technologie Intel® Identity Protection (Intel® IPT)
Yes
Technologie Intel Enhanced Intel SpeedStep
Yes
Technologie Intel® Quick Sync Video
Yes
Technologie Intel® Clear Video HD (Intel® CVT HD)
Yes
Technologie Intel® Clear Video
Yes
Technologie Intel® InTru™ 3D
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Technologie Intel® Trusted Execution
Yes
Technologie Intel® VT-x s technologií Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel® TSX-NI
Yes
Intel® Stable Image Platform Program (SIPP)
Yes
Technologie Intel® OS Guard
Yes
Technologie Intel® Software Guard Extensions (Intel® SGX)
Yes
Intel® 64
Yes
Execute Disable Bit
Yes
Nečinné stavy
Yes
Technologie termálního monitorování
Yes
Velikost balení procesoru
37.5 x 37.5 mm
Podpora instrukčních sad
AVX 2.0, SSE4.1, SSE4.2
Škálovatelnost
1S
CPU konfigurace (max)
1
Dostupné možnosti začlenění
No
Termální specifikace roztoku
PCG 2015A
Virtualizační technologie Intel® VT-d
Yes
Technologie Intel® Virtualization (VT-x)
Yes
ARK ID procesoru
191052
Připraveno na technologii Intel Optane
Yes
Pero
Pero dodáváno
No
Hmotnost a rozměry
Šířka (s podstavcem)
489,1 mm
Hloubka (s podstavcem)
208,5 mm
Výška (s podstavcem)
366,7 mm
Hmotnost (se stojánkem)
5,77 kg
Šířka balení
596 mm
Hloubka balení
246 mm
Výška balení
468 mm
Hmotnost včetně balení
9,36 kg
Udržitelnost
Osvědčení o udržitelnosti
ENERGY STAR
Obsah balení
Obsahuje myš
Yes
Včetně klávesnice
Yes
Další charakteristiky
3D kompatibilita
No
Autonomní režim
No
Odnímatelný displej
No