location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteOne 870 G9 Intel® Core™ i5 i5-13500 68,6 cm (27") 1920 x 1080 px All-in-One PC (vše v jednom) 16 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro Wi-Fi 6E (802.11ax) Stříbrná

Značka:
Obvykle ochranná známka výrobce, pod kterou zákazníci firmu znají. Jeden výrobce může vyrábět zboží pod různými značkami. Někteří výrobci licencují své značky dalším firmám.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EliteOne
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
800
Název produktu:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
870 G9
Kód produktu:
Unikátní identifikátor produktu, který mu přiřadil jeho výrobce. Více kódů produktu může být přiřazeno k jednomu mateřskému kódu v případě, že jsou jejich specifikace identické. Tím se odstraní nesprávné kódy nebo nepodstatné logistické informace.
7B121EA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0197961485363 show
Kategorie:
Desktop PC with monitor.
All-in-One počítače a pracovní stanice Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Kvalita datového listu: vytvořen/standardizován Icecatem
Kvalita produktových listů může mít několik úrovní:
načtena jen logistická data: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
vytvořen/standardizován Icecatem: the data-sheet is created or standardized by an Icecat editor.
Počet zhlédnutí produktu: 736
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Poslední aktualizace:: 27 Jun 2024 13:11:22
Datum poslední změny produktového listu v katalogu Icecatu
CE Marking (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP EliteOne 870 G9 Intel® Core™ i5 i5-13500 68,6 cm (27") 1920 x 1080 px All-in-One PC (vše v jednom) 16 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro Wi-Fi 6E (802.11ax) Stříbrná
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Core™ i5-13500 (max. 4,8 GHz s technologií Intel® Turbo Boost, 24 MB mezipaměti L3, 14 jader, 20 vláken)
  • - Windows 11 Pro
  • - 68,6cm (27") displej IPS s rozlišením FHD (1 920 x 1080), antireflexní úpravou, 250 nity a 72% NTSC
  • - Grafika Intel® UHD 770
  • - 16 GB memory; 512 GB SSD storage
Záruka: Jednoletá (1/1/1) omezená záruka zahrnuje 1letou záruku na díly, práci a opravy u zákazníka. Podmínky záruky se mohou v jednotlivých zemích lišit. Záruka podléhá určitým omezením a výjimkám.
Long product name HP EliteOne 870 G9 Intel® Core™ i5 i5-13500 68,6 cm (27") 1920 x 1080 px All-in-One PC (vše v jednom) 16 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro Wi-Fi 6E (802.11ax) Stříbrná :
The short editorial description of HP EliteOne 870 G9 Intel® Core™ i5 i5-13500 68,6 cm (27") 1920 x 1080 px All-in-One PC (vše v jednom) 16 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro Wi-Fi 6E (802.11ax) Stříbrná

Počítač HP EliteOne 870 G9 All-in-One, 27", Windows 11 Pro, Intel® Core™ i5, 16GB RAM, 512GB SSD, FHD
Více>>>
HP EliteOne 870 G9 Intel® Core™ i5 i5-13500 68,6 cm (27") 1920 x 1080 px All-in-One PC (vše v jednom) 16 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro Wi-Fi 6E (802.11ax) Stříbrná:
The official marketing text of HP EliteOne 870 G9 Intel® Core™ i5 i5-13500 68,6 cm (27") 1920 x 1080 px All-in-One PC (vše v jednom) 16 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro Wi-Fi 6E (802.11ax) Stříbrná as supplied by the manufacturer

Nadčasový stylový design
S počítačem HP EliteOne 870 AiO, který vychází z pozitivních zkušeností uživatelů i IT oddělení, umožníte svému týmu být co nejlepší. Nový elegantní design, nejnovější procesor Intel®[2] a nová sada špičkových nástrojů pro spolupráci hravě zvládnou všechny náročné projekty a virtuální konference.

Short summary description HP EliteOne 870 G9 Intel® Core™ i5 i5-13500 68,6 cm (27") 1920 x 1080 px All-in-One PC (vše v jednom) 16 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro Wi-Fi 6E (802.11ax) Stříbrná:
This short summary of the HP EliteOne 870 G9 Intel® Core™ i5 i5-13500 68,6 cm (27") 1920 x 1080 px All-in-One PC (vše v jednom) 16 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro Wi-Fi 6E (802.11ax) Stříbrná data-sheet is auto-generated and uses the product title and the first six key specs.

HP EliteOne 870 G9, 68,6 cm (27"), Full HD, Intel® Core™ i5, 16 GB, 512 GB, Windows 11 Pro

Long summary description HP EliteOne 870 G9 Intel® Core™ i5 i5-13500 68,6 cm (27") 1920 x 1080 px All-in-One PC (vše v jednom) 16 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro Wi-Fi 6E (802.11ax) Stříbrná:
This is an auto-generated long summary of HP EliteOne 870 G9 Intel® Core™ i5 i5-13500 68,6 cm (27") 1920 x 1080 px All-in-One PC (vše v jednom) 16 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro Wi-Fi 6E (802.11ax) Stříbrná based on the first three specs of the first five spec groups.

HP EliteOne 870 G9. Typ produktu: All-in-One PC (vše v jednom). Úhlopříčka displeje: 68,6 cm (27"), Typ HD rozlišení: Full HD, Rozlišení displeje: 1920 x 1080 px, Typ panelu: IPS. Typ procesoru: Intel® Core™ i5. Vnitřní paměť: 16 GB, Typ vnitřní paměti: DDR5-SDRAM. Celková kapacita úložiště: 512 GB, Ukládací médium: SSD. Model grafického adaptéru na kartě: Intel UHD Graphics 770. Integrovaný fotoaparát. Poskytovaný operační systém: Windows 11 Pro. Barva: Stříbrná

HP Auto Frame

Se špičkovými funkcemi zvuku a videa budou schůzky vždy záživné.[4]

Výkonný procesor Intel®[2]

S nejnovějším procesorem Intel®2, masivním úložištěm a svižnou pamětí DDR5 můžete snadno využívat multitasking.

Ochrana pomocí nástroje HP Wolf Security

HP Wolf Security pro firmy zajišťuje odolnou hardwarovou ochranu, která je neustále aktivní.[6]

Přispějte k lepší budoucnosti

Nejméně 50 % všech plastů použitých v tomto počítači tvoří recyklovaný plast od spotřebitelů.[7]

Windows 11

Díky systému Windows 11 a technologii HP pro spolupráci a připojení můžete pracovat odkudkoli, aniž byste omezovali výkon nebo zabezpečení.

HP Sure Sense

Malwarové hrozby se rychle vyvíjí a klasické antivirové programy nedokážou vždy rozpoznat nové útoky. Chraňte počítač před dosud neznámými hrozbami díky nástroji HP Sure Sense, který využívá umělou inteligenci s prvky hlubokého učení, aby poskytoval prvotřídní ochranu před pokročilým malwarem.

Rychlá a efektivní bezdrátová síť LAN

Přenosnost počítače a spolehlivost rychlého připojení určuje, kde můžete pracovat. Využívejte rychlé a spolehlivé připojení v prostředí s vysokou četností bezdrátových sítí díky gigabitové technologii Wi-Fi 6. [4]

Ochraňte své nejdůležitější procesy

Díky samoregenerační ochraně funkce HP Sure Run udržíte v chodu nejdůležitější aplikace a procesy, i když je napadne zákeřný malware.

Spolehlivé procházení

Chraňte počítač před webovými stránkami, soubory Microsoft Office jen pro čtení a přílohami PDF s malwarem, ransomwarem nebo viry díky hardwarovému zabezpečení funkce HP Sure Click. [6]

Urychlení základů správy IT

Sada HP Manageability Integration pomáhá zrychlit tvorbu bitových kopií systému a správu hardwaru, systému BIOS a zabezpečení pomocí nástroje Microsoft System Center Configuration Manager. [8]

Obrazovka
Úhlopříčka displeje *
68,6 cm (27")
Rozlišení displeje *
1920 x 1080 px
Dotyková obrazovka *
No
Typ HD rozlišení *
Full HD
Jas displeje
250 cd/m²
Typ panelu
IPS
Barevný prostor
NTSC
Antireflexní obrazovka
Yes
Barevný gamut
72%
Procesor
Výrobce procesoru *
Intel
Typ procesoru *
Intel® Core™ i5
Generace procesoru
13. generace procesorů Intel® Core™ i5
Model procesoru *
i5-13500
Počet jader procesoru
14
Počet vláken procesoru
20
Takt procesoru při přetaktování
4,8 GHz
Výkonná jádra
6
Účinná jádra
8
Max. turbo frekvence jádra (výkon)
4,8 GHz
Max. turbo frekvence jádra (úspora)
3,5 GHz
Základní frekvence výkonných jader
2,5 GHz
Základní frekvence efektivních jader
1,8 GHz
Vyrovnávací paměť procesoru
24 MB
Typ paměti cache procesoru
L3
Základní výkon procesoru
65 W
Maximální turbo výkon
154 W
Paměť
Vnitřní paměť *
16 GB
Typ vnitřní paměti
DDR5-SDRAM
Typ paměťových slotů
SO-DIMM
Frekvence paměti
4800 MHz
Rozvržení paměti
1 x 16 GB
Formát paměti
DIMM/SO-DIMM
Úložná média
Celková kapacita úložiště *
512 GB
Ukládací médium *
SSD
Počet nainstalovaných úložišť
1
Celková kapacita SSD
512 GB
Počet instalovaných SSD
1
Kapacita disku SSD
512 GB
Typ paměti SSD
TLC
Rozhraní pro disky SSD
PCI Express 4.0
NVMe
Yes
Formát SSD
M.2
Typ optické jednotky *
No
Grafika
Diskrétní grafický adaptér *
No
Diskrétní model grafického adaptéru *
Není dostupný
Integrovaný grafický adaptér *
Yes
Výrobce integrovaného GPU
Intel
Produktová řada integrovaného grafického adaptéru
Intel® UHD Graphics
Model grafického adaptéru na kartě *
Intel UHD Graphics 770
Zvuk
Vestavěné reproduktory *
Yes
RMS výkon
5 W
Výrobce reproduktorů
Bang & Olufsen
Zabudovaný mikrofon
Yes
Fotoaparát
Integrovaný fotoaparát *
Yes
Celkový počet megapixelů
5 MP
Počítačová síť
Wi-Fi *
Yes
Wi-Fi standard *
Wi-Fi 6E (802.11ax)
Standardy Wi-Fi
Wi-Fi 6E (802.11ax)
Počítačová síť
Výrobce ovladače WLAN
Intel
Model řadiče WLAN
Intel Wi-Fi 6E AX211
Typ antény
2x2
Připojení na síť Ethernet *
Yes
Bluetooth *
Yes
Verze Bluetooth
5.3
Možnosti připojení
Počet portů Ethernetu (RJ-45)
1
Počet portů USB 3.2 (3.1 1. generace) Typ A *
2
Počet portů USB 3.2 (3.1 2. generace) Typ A *
3
Počet portů USB 3.2 (3.1 generace 2) typu C *
1
Počet portů USB 3.2 Gen 2x2 Typ-C
1
Počet HDMI portů *
1
Verze HDMI
1.4
Počet připojení DisplayPorts
1
Kombinovaný port sluchátek/mikrofonu
Yes
Vzhled
Barva *
Stříbrná
Rok uvedení na trh
2023
Výkon
Typ produktu *
All-in-One PC (vše v jednom)
Tržní kategorie
Firemní
Čipset základní desky
Intel Q670
Trusted Platform Module (TPM)
Yes
Verze Trusted Platform Module (TPM)
2.0
Software
Poskytovaný operační systém *
Windows 11 Pro
Předinstalovaný software
HP Notifications; HP PC Hardware Diagnostics UEFI; HP Support Assistant; HP Connection Optimizer; HP Privacy Settings; HP PC Hardware Diagnostics Windows; HP Desktop Support Utilities; MyHP; HP QuickDrop; HP Easy Clean; Touchpoint Customizer for Commercial; Ovladač klávesnice HP Easy Clean; HSA Fusion for Commercial; HSA Telemetry for Commercial
Charakteristiky specifické pro danou značku
HP Support Assistant (asistence)
Yes
HP segment
Firemní
HP Security tools (bezpečnostní nástroje)
Integrovaný bezpečnostní čip TPM 2.0 dodaný se systémem Windows 10 (certifikace Common Criteria EAL4+) (certifikace FIPS 140-2 Level 2); HP Sure Start; HP Secure Erase; HP Sure Click; HP Sure Sense; Modul Absolute Persistence; HP Sure Admin; HP BIOSphere Gen6; HP Client Security Manager Gen7; HP Tamper Lock; HP Sure Run Gen6; HP Sure Recover Gen6; HP Platform Certificate; Služba bezproblémové aktualizace firmwaru; Zakázání zabezpečeného jádra počítače; Povolení funkce Windows Hello Enhanced Sign-in Security (ESS)
Nástroje správy
HP Client Catalog (ke stažení); HP Driver Packs (ke stažení); HP Image Assistant (ke stažení); HP Client Management Script Library (ke stažení); HP Connect pro Microsoft Endpoint Manager; HP Manageability Integration Kit (ke stažení); HP Patch Assistant (ke stažení); HP CECP Enabled Configuration
HP GTIN (EAN/UPC)
197961485363
Příkon
Vstupní frekvence adaptéru
50 - 60 Hz
Vstupní napětí adaptéru
100 - 240 V
Hmotnost a rozměry
Šířka (s podstavcem)
614 mm
Hloubka (s podstavcem)
247 mm
Výška (s podstavcem)
599,5 mm
Hmotnost (se stojánkem)
10,9 kg
Hmotnost
8,9 kg
Šířka balení
742 mm
Hloubka balení
237 mm
Výška balení
640 mm
Hmotnost včetně balení
15,1 kg
Provozní podmínky
Provozní rozsah teplot (T-T)
10 - 35 °C
Doporučená provozní relativní vlhkost
10 - 90%
Udržitelnost
Dodržování předpisů v oblasti udržitelnosti
Yes
Osvědčení o udržitelnosti
ENERGY STAR, TCO
Obsah balení
Včetně klávesnice
Yes
Konektivita klávesnice
Bezdrátový
Další charakteristiky
Typ skříně
Vše v jednom
Úhlopříčka obrazovky (v metrických jednotkách)
68,6 cm
Integrovaný displej
Yes
Infračervená kamera
Yes
Windows Hello
Yes
Země Distributor
Czech Republic 1 distributor(s)
United Kingdom 1 distributor(s)
Disclaimer HP EliteOne 870 G9 Intel® Core™ i5 i5-13500 68,6 cm (27") 1920 x 1080 px All-in-One PC (vše v jednom) 16 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro Wi-Fi 6E (802.11ax) Stříbrná:
Disclaimer

[2] Vícejádrová technologie byla vyvinuta za účelem zvýšení výkonu určitých softwarových produktů. Výhody plynoucí z používání této technologie nejsou zaručené pro všechny zákazníky nebo softwarové aplikace. Výkon a taktovací frekvence se liší v závislosti na pracovním zatížení aplikací a konfiguracích hardwaru a softwaru. Číselné hodnoty u modelů, značek nebo názvů produktů Intel nemusí odpovídat výkonu.
[4] Vyžaduje systém Windows 11.
[6] HP Wolf Security pro firmy vyžaduje Windows 10 nebo 11 Pro a vyšší, zahrnuje různé bezpečnostní funkce HP a je k dispozici na počítačích HP Pro, Elite, pracovních stanicích a maloobchodních prodejních systémech. Příslušné bezpečnostní funkce a požadavky na operační systém jsou k dispozici v podrobnostech produktu.
[7] Podíl recyklovaných plastů vychází z definice uvedené v normě IEEE 1680.1-2018.
[4] Vyžaduje se bezdrátový přístupový bod a internetové připojení, které se prodávají samostatně. Dostupnost veřejných bezdrátových přístupových bodů je omezená. Rozhraní Wi-Fi 6 je zpětně kompatibilní s předchozími specifikacemi 802.11. Specifikace pro rozhraní Wi-Fi 6 (802.11ax) jsou ve fázi návrhu a nejsou konečné. Pokud se budou konečné specifikace lišit od navrhovaných, může být ovlivněna schopnost počítače komunikovat s ostatními zařízeními sítě 802.11ax. Využívejte síť Wi-Fi® 6 (802.11ax) s podporou gigabitového připojení při přenosu souborů mezi dvěma zařízeními, která jsou připojené ke stejnému směrovači. Vyžaduje se bezdrátový směrovač, který se prodává samostatně a podporuje 160MHz kanály.
[6] HP Sure Click podporuje prohlížeče Microsoft Internet Explorer a Chromium™. Mezi podporované přílohy patří Microsoft Office (Word, Excel, PowerPoint) a soubory PDF v režimu jen pro čtení, pokud je nainstalovaná sada Microsoft Office nebo Adobe Acrobat.
[8] Sada HP Manageability Integration je ke stažení na stránce http://www.hp.com/go/clientmanagement.
Zřeknutí se odpovědnosti pro technické specifikace
Některé funkce nejsou dostupné ve všech edicích nebo verzích systému Windows. Aby mohla být funkčnost systému Windows plně využita, systémy mohou vyžadovat instalaci vylepšeného nebo dodatečně zakoupeného hardwaru, ovladačů, softwaru nebo aktualizaci systému BIOS. Systém Windows se aktualizuje a spouští automaticky. Vyžaduje vysokorychlostní internet a účet Microsoft. Mohou být účtovány poplatky za internetové připojení a mohou existovat další požadavky pro aktualizace. Viz http://www.windows.com.
K dosažení plné funkčnosti technologie Intel® vPro® je zapotřebí 64bitový systém Windows 11 Pro, procesor s podporou technologie vPro, čipová sada s podporou technologie vPro, kabelové připojení LAN nebo WLAN s podporou technologie vPro a modul TPM 2.0. Některé funkce vyžadují pro svou činnost dodatečný software třetích stran. Viz http://intel.com/vpro.
Produkt nepodporuje systém Windows 8 ani Windows 7. Společnost HP v souladu se zásadami poskytování podpory společnosti Microsoft nepodporuje operační systém Windows 8 a Windows 7 u produktů konfigurovaných s procesory Intel® a AMD 7. generace a následujícími procesory ani neposkytuje žádné ovladače pro systém Windows 8 nebo Windows 7 na adrese http://www.support.hp.com.
Vícejádrová technologie byla vyvinuta za účelem zvýšení výkonu určitých softwarových produktů. Výhody plynoucí z používání této technologie nejsou zaručené pro všechny zákazníky nebo softwarové aplikace. Výkon a taktovací frekvence se liší v závislosti na pracovním zatížení aplikací a konfiguracích hardwaru i softwaru. Číslování, značky a názvy produktů Intel nemusí odpovídat výkonu.
Vícejádrová technologie byla vyvinuta za účelem zvýšení výkonu určitých softwarových produktů. Výhody plynoucí z používání této technologie nejsou zaručené pro všechny zákazníky nebo softwarové aplikace. Výkon a taktovací frekvence se liší v závislosti na pracovním zatížení aplikací a na konfiguraci hardwaru a softwaru. Číselné hodnoty u modelů, značek nebo názvů produktů Intel nemusí odpovídat výkonu.
Výkon funkce Intel® Turbo Boost se liší v závislosti na hardwaru, softwaru a celkové konfiguraci systému. Více informací naleznete na stránce http://www.intel.com/technology/turboboost/.
Paměťové moduly DDR5 podporují datové přenosy s rychlostí až 5 600 MT/s u procesorů i5-14600, i7-14700 a i9-14900. Všechny ostatní procesory podporují rychlosti až 4 800 MT/s podle parametrů společnosti Intel. Skutečná přenosová rychlost závisí na konfiguraci systému.
Všechny paměťové sloty jsou přístupné/rozšiřitelné pro zákazníka.
V případě úložišť: 1 GB = 1 miliarda bajtů. 1 TB = 1 bilion bajtů. Skutečná formátovaná kapacita je nižší. Až 30 GB (systém Windows) místa na disku je vyhrazeno pro software k obnovení systému.
Prodává se samostatně nebo jako volitelné příslušenství.
HP Connect pro Microsoft Endpoint Manager je k dispozici v obchodě Azure Marketplace pro počítače HP Pro, Elite, Z a prodejní systémy spravované pomocí nástroje Microsoft Endpoint Manager. Vyžaduje předplatné aplikace Microsoft Endpoint Manager, které se prodává samostatně. Vyžaduje síťové připojení.
HP Patch Assistant je k dispozici na vybraných počítačích HP s nástrojem HP Manageability Kit, které jsou spravovány přes aplikaci Microsoft System Center Configuration Manager. HP Manageability Integration Kit lze stáhnout na adrese http://www8.hp.com/us/en/ads/clientmanagement/overview.html.
HP Manageability Integration Kit je ke stažení na adrese http://www.hp.com/go/clientmanagement.
MyHP vyžaduje systém Windows.
HP Quick Drop vyžaduje internetový přístup a počítač s předinstalovaným systémem Windows 10 nebo vyšším s aplikací HP QuickDrop a buď zařízení Android (telefon nebo tablet) se systémem Android 7 nebo vyšším a aplikací Android HP QuickDrop, nebo zařízení iOS (telefon nebo tablet) se systémem iOS 12 nebo vyšším a aplikací iOS HP QuickDrop.
HP Support Assistant vyžaduje systém Windows a přístup k internetu.
Řešení HP Smart Support automaticky shromažďuje telemetrii potřebnou k úvodnímu spuštění produktu, aby mohlo poskytnout konfigurační data na úrovni zařízení a přehled o jeho stavu. Je předinstalováno u vybraných produktů v rámci služby HP Factory Configuration Services nebo ho můžete stáhnout. Další informace o aktivaci řešení HP Smart Support nebo jeho stažení jsou k dispozici na adrese http://www.hp.com/smart-support.
HP Sure Click vyžaduje systém Windows 10 Pro nebo vyšší či Enterprise. Podrobnosti jsou k dispozici na adrese https://bit.ly/2PrLT6A_SureClick.
HP Sure Sense je k dispozici na vybraných počítačích HP se systémem Windows 10 Pro, Windows 10 Enterprise, Windows 11 Pro nebo Windows 11 Enterprise OS.
HP Sure Run Gen5 je k dispozici na vybraných počítačích HP a vyžaduje systém Windows 10 a vyšší.
HP Sure Recover Gen5 s technologií Embedded Reimaging je volitelné příslušenství, které vyžaduje systém Windows 10 nebo vyšší a konfiguraci při zakoupení. Pokud chcete zamezit ztrátě dat, je třeba před použitím zálohovat důležité soubory, data, fotky, videa atd. Síťové obnovení přes rozhraní Wi-Fi je k dispozici pouze na počítačích s modulem Intel Wi-Fi.
HP Sure Start Gen7 je k dispozici na vybraných počítačích HP a vyžaduje systém Windows 10 a vyšší.
HP Sure Admin vyžaduje Windows 10 nebo vyšší, HP BIOS, HP Manageability Integration Kit z adresy http://www.hp.com/go/clientmanagement a aplikaci pro chytré telefony HP Sure Admin Local Access Authenticator z obchodů Google Play nebo Apple Store.
HP Client Security Manager Gen7 vyžaduje systém Windows a je k dispozici na vybraných počítačích HP Elite a Pro.
Funkce nástroje HP BIOSphere Gen6 se mohou lišit v závislosti na platformě a konfiguraci.
HP Secure Erase vyhovuje metodám stanoveným ve speciální publikaci pro čištění médií 800-88 Národního ústavu pro normy a technologii. HP Secure Erase nepodporuje platformy s pamětí Intel® Optane™.
Modul firmwaru Absolute je při dodání vypnutý a lze ho aktivovat pouze zakoupením předplatného licence a plnou aktivací softwarového agenta. Předplatná licence je možné zakoupit na dobu až několika let. Služba má určitá omezení, dostupnost mimo USA si ověřte u společnosti Absolute. Je nutné dodržet příslušné podmínky. Podrobnosti jsou k dispozici na adrese https://www.absolute.com/about/legal/agreements/absolute/.
Nevztahuje se na externí napájecí zdroje, moduly WWAN, napájecí kabely, ostatní kabely a periferie. Servisní díly obdržené po zakoupení nemusí mít nízký obsah halogenů.
Podíl plastů končících v oceánech obsažených v jednotlivých komponentech se liší v závislosti na produktu.
Podíl recyklovaných plastů vychází z definice uvedené v normě IEEE 1680.1-2018.
Podíl plastů v rámci uzavřeného systému ITE vychází z definice uvedené v normě IEEE 1680.1-2018.
Od 1. listopadu 2023 budou všechny dodávky vyžadovat instalaci systému Windows na SSD pro efektivnější uživatelské prostředí. HDD lze nakonfigurovat pouze jako dodatečné datové jednotky, nikoli jako spouštěcí jednotku.
Bezdrátový přístupový bod a požadované služby internetového připojení jsou prodávány samostatně. Dostupnost veřejných bezdrátových přístupových bodů je omezená. Rozhraní Wi-Fi 6 je zpětně kompatibilní s předchozími specifikacemi 802.11.
Počítač HP 800 G9 All-in-One vyžaduje procesor Intel® 13. generace podporující rozhraní Wi-Fi 6E a pro fungování v pásmu 6 GHz vyžaduje směrovač Wi-Fi 6E, který se prodává samostatně. Dostupnost veřejných bezdrátových přístupových bodů je omezená. Rozhraní Wi-Fi 6E je zpětně kompatibilní s předchozími specifikacemi 802.11. K dispozici v zemích, kde je podporováno rozhraní Wi-Fi 6E. Počítač HP 800 G9 All-in-One bez procesoru Intel® 13. generace nepodporuje rozhraní Wi-Fi 6E a nepracuje v pásmu 6 GHz. Produkt je kompatibilní se samostatně prodávanými 6GHz a dalšími směrovači, které mohou pracovat v 2,4GHz a 5GHz pásmu v souladu se specifikacemi Wi-Fi 6 a předchozími specifikacemi 802.11. Skutečná propustnost závisí na stavu sítě a konfiguraci směrovače. Vyžaduje internetové připojení a dostupnost veřejných bezdrátových přístupových bodů je omezená.Bezdrátový přístupový bod a požadované služby internetového připojení jsou prodávány samostatně. Dostupnost veřejných bezdrátových přístupových bodů je omezená. Funkce Wi-Fi 7 (802.11BE) vyžaduje systém Windows 11 2024, procesory Intel® Core™ 14. generace a směrovač s podporou Wi-Fi 7, které se prodávají samostatně. Rozhraní Wi-Fi 7 je zpětně kompatibilní s předchozími specifikacemi 802.11. Je k dispozici v zemích, kde je podporováno rozhraní Wi-Fi 7. Specifikace pro rozhraní 802.11BE jsou ve fázi návrhu a nejsou konečné. Pokud se budou konečné specifikace lišit od navrhovaných, může být ovlivněna schopnost zařízení komunikovat s ostatními zařízeními podporujícími rozhraní 802.11BE.