location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Slim Desktop aF0010nc AMD Athlon Silver 3050U 8 GB DDR4-SDRAM 512 GB SSD Windows 11 Home Mini Tower PC Černá

Značka:
Obvykle ochranná známka výrobce, pod kterou zákazníci firmu znají. Jeden výrobce může vyrábět zboží pod různými značkami. Někteří výrobci licencují své značky dalším firmám.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Slim Desktop
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
S01
Název produktu:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
aF0010nc
Kód produktu:
Unikátní identifikátor produktu, který mu přiřadil jeho výrobce. Více kódů produktu může být přiřazeno k jednomu mateřskému kódu v případě, že jsou jejich specifikace identické. Tím se odstraní nesprávné kódy nebo nepodstatné logistické informace.
73B96EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0197029117113 show
Kategorie:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PC/pracovní stanice Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Kvalita datového listu: vytvořen/standardizován Icecatem
Kvalita produktových listů může mít několik úrovní:
načtena jen logistická data: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
vytvořen/standardizován Icecatem: the data-sheet is created or standardized by an Icecat editor.
Počet zhlédnutí produktu: 1949
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Poslední aktualizace:: 11 Mar 2024 10:23:03
Datum poslední změny produktového listu v katalogu Icecatu
End of life date: 31 Oct 2022
Product end of life date
Bullet Points HP Slim Desktop aF0010nc AMD Athlon Silver 3050U 8 GB DDR4-SDRAM 512 GB SSD Windows 11 Home Mini Tower PC Černá
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - AMD Athlon™ 3050U (základní takt 2,3 GHz, max. zvýšený takt 3,2 GHz, 4 MB mezipaměti L3, 2 jádra)
  • - Windows 11 Home
  • - Grafika AMD Radeon™
  • - 8 GB memory; 512 GB SSD storage
Záruka: 2letá (2/2/0) omezená záruka zahrnuje 2letou záruku na díly a práci. Bez oprav u zákazníka. Smluvní podmínky se mohou v jednotlivých zemích lišit. Záruka podléhá určitým omezením a výjimkám.
Long product name HP Slim Desktop aF0010nc AMD Athlon Silver 3050U 8 GB DDR4-SDRAM 512 GB SSD Windows 11 Home Mini Tower PC Černá :
The short editorial description of HP Slim Desktop aF0010nc AMD Athlon Silver 3050U 8 GB DDR4-SDRAM 512 GB SSD Windows 11 Home Mini Tower PC Černá

Slim Desktop S01-aF0010nc Bundle PC, Windows 11 Home, AMD Athlon™ Silver, 8GB RAM, 512GB SSD
Více>>>
HP Slim Desktop aF0010nc AMD Athlon Silver 3050U 8 GB DDR4-SDRAM 512 GB SSD Windows 11 Home Mini Tower PC Černá:
The official marketing text of HP Slim Desktop aF0010nc AMD Athlon Silver 3050U 8 GB DDR4-SDRAM 512 GB SSD Windows 11 Home Mini Tower PC Černá as supplied by the manufacturer

Tenčí design. Výkon, na který se můžete spolehnout.
Využijte díky spolehlivému a kompaktnímu počítači svůj životní prostor na maximum. Stolní počítač HP Slim Desktop se spolehlivou technologií nezabírá díky tenkému designu tolik místa, takže ho můžete umístit naprosto kamkoli.

Short summary description HP Slim Desktop aF0010nc AMD Athlon Silver 3050U 8 GB DDR4-SDRAM 512 GB SSD Windows 11 Home Mini Tower PC Černá:
This short summary of the HP Slim Desktop aF0010nc AMD Athlon Silver 3050U 8 GB DDR4-SDRAM 512 GB SSD Windows 11 Home Mini Tower PC Černá data-sheet is auto-generated and uses the product title and the first six key specs.

HP Slim Desktop aF0010nc, 2,3 GHz, AMD Athlon Silver, 3050U, 8 GB, 512 GB, Windows 11 Home

Long summary description HP Slim Desktop aF0010nc AMD Athlon Silver 3050U 8 GB DDR4-SDRAM 512 GB SSD Windows 11 Home Mini Tower PC Černá:
This is an auto-generated long summary of HP Slim Desktop aF0010nc AMD Athlon Silver 3050U 8 GB DDR4-SDRAM 512 GB SSD Windows 11 Home Mini Tower PC Černá based on the first three specs of the first five spec groups.

HP Slim Desktop aF0010nc. Takt procesoru: 2,3 GHz, Typ procesoru: AMD Athlon Silver, Model procesoru: 3050U. Vnitřní paměť: 8 GB, Typ vnitřní paměti: DDR4-SDRAM, Frekvence paměti: 2400 MHz. Celková kapacita úložiště: 512 GB, Ukládací médium: SSD. Model grafického adaptéru na kartě: AMD Radeon Graphics. Poskytovaný operační systém: Windows 11 Home. Napájecí zdroj: 65 W. Typ skříně: Mini Tower. Typ produktu: PC. Hmotnost: 3,02 kg. Barva: Černá

Stylové a kompaktní provedení
Stylové a kompaktní provedení

Tento počítač lze díky designu s tenkým rámečkem umístit kamkoli, ať ho máte na práci nebo hraní. Díky výraznému geometrickému vzoru a veškerým potřebným portům na předním panelu se jedná o dokonalou kombinaci formy a funkčnosti.

Značka, na kterou se můžete spolehnout. Vydrží navěky.
Značka, na kterou se můžete spolehnout. Vydrží navěky.

Sloužíme vám už 80 let. Značku HP využívají miliony věrných zákazníků, protože klade velký důraz na spolehlivou technologii. Naše počítače podstupují 230 samostatných testů[1], abychom zaručili, že obdržíte výkonné a spolehlivé zařízení, které vydrží navěky.

Určeno pro celodenní zátěž
Určeno pro celodenní zátěž

Veškeré operace jsou díky výkonu spolehlivého procesoru opravdu rychlé. Ukládejte své oblíbené fotky, videa a dokumenty ve velkém díky bohatým úložným možnostem.

Procesor
Výrobce procesoru *
AMD
Typ procesoru *
AMD Athlon Silver
Model procesoru *
3050U
Počet jader procesoru
2
Počet vláken procesoru
2
Takt procesoru při přetaktování
3,2 GHz
Takt procesoru *
2,3 GHz
Vyrovnávací paměť procesoru
4 MB
Typ paměti cache procesoru
L3
Paměť
Vnitřní paměť *
8 GB
Typ vnitřní paměti
DDR4-SDRAM
Rozvržení paměti
1 x 8 GB
Paměťové sloty
2x DIMM
Frekvence paměti
2400 MHz
Úložná média
Celková kapacita úložiště *
512 GB
Ukládací médium *
SSD
Typ optické jednotky *
No
Celková kapacita SSD
512 GB
Počet instalovaných SSD
1
Kapacita disku SSD
512 GB
Rozhraní pro disky SSD
PCI Express, NVMe
NVMe
Yes
Formát SSD
M.2
Grafika
Diskrétní grafický adaptér *
No
Integrovaný grafický adaptér *
Yes
Diskrétní model grafického adaptéru *
Není dostupný
Model grafického adaptéru na kartě *
AMD Radeon Graphics
Počítačová síť
Připojení na síť Ethernet *
Yes
Přenosová rychlost sítě Ethernet
10, 100, 1000 Mbit/s
Wi-Fi *
Yes
Wi-Fi standard
Wi-Fi 5 (802.11ac)
Standardy Wi-Fi
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Výrobce ovladače WLAN
Realtek
Typ antény
1x1
Bluetooth
Yes
Verze Bluetooth
4.2
Možnosti připojení
Počet portů USB 2.0 *
2
Počet portů USB 3.2 (3.1 1. generace) Typ A *
4
Počet VGA portů
1
DVI port
No
Možnosti připojení
Počet HDMI portů *
1
Verze HDMI
1.4
Počet portů Ethernetu (RJ-45)
1
Konektor pro mikrofon (line-in)
Yes
Line-out
Yes
Line-in
Yes
Kombinovaný port sluchátek/mikrofonu
Yes
Vzhled
Typ skříně *
Mini Tower
Slot pro zámek
Yes
Typ zámku kabelu
Kensington
Barva *
Černá
Rok uvedení na trh
2022
Země původu
Čína
Výkon
Tržní kategorie
Všední
Čipset základní desky
AMD SoC
Typ produktu *
PC
Software
Poskytovaný operační systém *
Windows 11 Home
Charakteristiky specifické pro danou značku
HP Support Assistant (asistence)
Yes
Poskytnutý HP software
HP Audio Switch;Connection Optimizer
HP segment
Domácí
Příkon
Napájecí zdroj *
65 W
Vstupní napětí napájecího zdroje
100 - 240 V
Vstupní frekvence napájecího zdroje
50 - 60 Hz
Hmotnost a rozměry
Šířka *
95 mm
Hloubka *
303 mm
Výška *
270 mm
Hmotnost *
3,02 kg
Šířka balení
499 mm
Hloubka balení
196 mm
Výška balení
346 mm
Hmotnost včetně balení
6,2 kg
Obsah balení
Integrovaný displej *
No
Obsahuje myš
Yes
Včetně klávesnice
Yes
Konektivita klávesnice
Kabel
Další charakteristiky
Typ klávesnice
USB
Disclaimer HP Slim Desktop aF0010nc AMD Athlon Silver 3050U 8 GB DDR4-SDRAM 512 GB SSD Windows 11 Home Mini Tower PC Černá:
Disclaimer

[1] Výsledky komplexního testování HP nejsou zárukou dosažení stejného výkonu při stejných testovacích podmínkách. Poškození na základě podmínek komplexního testování HP a náhodné poškození vyžaduje volitelnou službu HP Care Pack s ochranou před náhodným poškozením. [3] Některé funkce nejsou dostupné ve všech edicích nebo verzích systému Windows. Systémy mohou vyžadovat instalaci vylepšeného nebo dodatečně zakoupeného hardwaru, ovladačů, softwaru nebo aktualizaci systému BIOS, aby mohla být funkčnost systému Windows plně využita. Systém Windows je automaticky aktualizován a aktivován. Je zapotřebí vysokorychlostní Internet a účet u společnosti Microsoft. Mohou být účtovány poplatky za připojení k Internetu a mohou existovat další požadavky na aktualizace. Další informace naleznete na webu http://www.windows.com.
[4] Vícejádrová technologie byla vyvinuta za účelem zvýšení výkonu určitých softwarových produktů. Výhody plynoucí z používání této technologie nejsou zaručené pro všechny zákazníky nebo softwarové aplikace. Výkon a taktovací frekvence se liší v závislosti na pracovním zatížení aplikací a konfiguracích hardwaru a softwaru. Číselné hodnoty produktů AMD nemusí odpovídat taktu procesoru. Vyžaduje internetové připojení, které není součástí dodávky.
[5] Vyžaduje se bezdrátový přístupový bod a internetové připojení. Dostupnost veřejných bezdrátových přístupových bodů je omezená. Specifikace pro rozhraní WLAN 802.11ac jsou ve fázi návrhu a nejsou konečné. Pokud se budou konečné specifikace lišit od navrhovaných, může být ovlivněna schopnost notebooku komunikovat s ostatními zařízeními s rozhraním WLAN 802.11ac. Bluetooth® je ochranná známka příslušného vlastníka, kterou společnost HP Inc. užívá na základě licence.

Zřeknutí se odpovědnosti pro technické specifikace
25 GB volného úložiště Dropbox po dobu 12 měsíců od data registrace. Veškeré podrobnosti a podmínky používání včetně zásad zrušení jsou k dispozici na webu služby Dropbox na adrese https://www.dropbox.com/help/space/hp-promotion. Vyžaduje se internetové připojení, které není součástí dodávky.
Včetně bezplatného 30denního předplatného služby McAfee LiveSafe. Vyžaduje internetové připojení, které není součástí dodávky. Po vypršení platnosti je vyžadováno předplatné.
Vícejádrová technologie byla vyvinuta za účelem zvýšení výkonu určitých softwarových produktů. Výhody plynoucí z používání této technologie nejsou zaručené pro všechny zákazníky nebo softwarové aplikace. Výkon a taktovací frekvence se liší v závislosti na pracovním zatížení aplikací a na konfiguraci hardwaru a softwaru. Číselné hodnoty produktů AMD nemusí odpovídat taktu procesoru. Vyžaduje internetové připojení, které není součástí dodávky.
Výkon taktovací frekvence Max Boost se liší v závislosti na hardwaru, softwaru a celkové konfiguraci systému.
Vyžaduje aktivaci do 180 dní od aktivace systému Windows.
Některé funkce nejsou dostupné ve všech edicích nebo verzích systému Windows. Aby mohla být funkčnost systému Windows plně využita, systémy mohou vyžadovat instalaci vylepšeného nebo dodatečně zakoupeného hardwaru, ovladačů, softwaru nebo aktualizaci systému BIOS. Systém Windows se aktualizuje a spouští automaticky. Vyžaduje vysokorychlostní internet a účet Microsoft. Mohou být účtovány poplatky za internetové připojení a mohou existovat další požadavky pro aktualizace. Viz http://www.windows.com