location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 15-bs172nc Intel® Core™ i3 i3-5005U Laptop 39,6 cm (15.6") HD 4 GB DDR3L-SDRAM 1 TB HDD Wi-Fi 4 (802.11n) Windows 10 Home Černá

Značka:
Obvykle ochranná známka výrobce, pod kterou zákazníci firmu znají. Jeden výrobce může vyrábět zboží pod různými značkami. Někteří výrobci licencují své značky dalším firmám.
HP Check ‘HP’ global rank
HP segment:
HP segment
Domácí
Název produktu:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
15-bs172nc
Kód produktu:
Unikátní identifikátor produktu, který mu přiřadil jeho výrobce. Více kódů produktu může být přiřazeno k jednomu mateřskému kódu v případě, že jsou jejich specifikace identické. Tím se odstraní nesprávné kódy nebo nepodstatné logistické informace.
6ZL99EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0193905424924 show
Kategorie:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Kvalita datového listu: vytvořen/standardizován Icecatem
Kvalita produktových listů může mít několik úrovní:
načtena jen logistická data: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
vytvořen/standardizován Icecatem: the data-sheet is created or standardized by an Icecat editor.
Počet zhlédnutí produktu: 5440
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Poslední aktualizace:: 09 Mar 2024 14:28:18
Datum poslední změny produktového listu v katalogu Icecatu
End of life date: 06 Dec 2019
Product end of life date
Product Brochure/Datasheet (1.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 15-bs172nc Intel® Core™ i3 i3-5005U Laptop 39,6 cm (15.6") HD 4 GB DDR3L-SDRAM 1 TB HDD Wi-Fi 4 (802.11n) Windows 10 Home Černá
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laptop Plastový obal Černá
  • - Intel® Core™ i3 i3-5005U 2 GHz
  • - 39,6 cm (15.6") HD 1366 x 768 px LED podsvícení 16:9
  • - 4 GB DDR3L-SDRAM 1600 MHz 1 x 4 GB
  • - 1 TB HDD DVD±RW
  • - Intel® HD Graphics 5500
  • - Wi-Fi 4 (802.11n) Připojení na síť Ethernet 10,100,1000 Mbit/s Bluetooth 4.0
  • - Lithium-ion (Li-ion) 41 Wh 45 W
  • - Windows 10 Home
Long product name HP 15-bs172nc Intel® Core™ i3 i3-5005U Laptop 39,6 cm (15.6") HD 4 GB DDR3L-SDRAM 1 TB HDD Wi-Fi 4 (802.11n) Windows 10 Home Černá :
The short editorial description of HP 15-bs172nc Intel® Core™ i3 i3-5005U Laptop 39,6 cm (15.6") HD 4 GB DDR3L-SDRAM 1 TB HDD Wi-Fi 4 (802.11n) Windows 10 Home Černá

Notebook - 15-bs172nc
Více>>>
HP 15-bs172nc Intel® Core™ i3 i3-5005U Laptop 39,6 cm (15.6") HD 4 GB DDR3L-SDRAM 1 TB HDD Wi-Fi 4 (802.11n) Windows 10 Home Černá:
The official marketing text of HP 15-bs172nc Intel® Core™ i3 i3-5005U Laptop 39,6 cm (15.6") HD 4 GB DDR3L-SDRAM 1 TB HDD Wi-Fi 4 (802.11n) Windows 10 Home Černá as supplied by the manufacturer

Spolehlivý výkon. Překrásný design. Zvládne více.
Obohaťte svůj den o moderní notebook vytvořený tak, abyste byli při svých každodenních úkolech stále připojení. Se spolehlivým výkonem a životností baterie[1], která trvá, můžete snadno procházet, streamovat a zůstat ve spojení s tím, na čem záleží nejvíc.

Short summary description HP 15-bs172nc Intel® Core™ i3 i3-5005U Laptop 39,6 cm (15.6") HD 4 GB DDR3L-SDRAM 1 TB HDD Wi-Fi 4 (802.11n) Windows 10 Home Černá:
This short summary of the HP 15-bs172nc Intel® Core™ i3 i3-5005U Laptop 39,6 cm (15.6") HD 4 GB DDR3L-SDRAM 1 TB HDD Wi-Fi 4 (802.11n) Windows 10 Home Černá data-sheet is auto-generated and uses the product title and the first six key specs.

HP 15-bs172nc, Intel® Core™ i3, 2 GHz, 39,6 cm (15.6"), 1366 x 768 px, 4 GB, 1 TB

Long summary description HP 15-bs172nc Intel® Core™ i3 i3-5005U Laptop 39,6 cm (15.6") HD 4 GB DDR3L-SDRAM 1 TB HDD Wi-Fi 4 (802.11n) Windows 10 Home Černá:
This is an auto-generated long summary of HP 15-bs172nc Intel® Core™ i3 i3-5005U Laptop 39,6 cm (15.6") HD 4 GB DDR3L-SDRAM 1 TB HDD Wi-Fi 4 (802.11n) Windows 10 Home Černá based on the first three specs of the first five spec groups.

HP 15-bs172nc. Typ produktu: Laptop, Formát: Plastový obal. Typ procesoru: Intel® Core™ i3, Model procesoru: i3-5005U, Takt procesoru: 2 GHz. Úhlopříčka displeje: 39,6 cm (15.6"), Typ HD rozlišení: HD, Rozlišení displeje: 1366 x 768 px. Vnitřní paměť: 4 GB, Typ vnitřní paměti: DDR3L-SDRAM. Celková kapacita úložiště: 1 TB, Ukládací médium: HDD, Typ optické jednotky: DVD±RW. Poskytovaný operační systém: Windows 10 Home. Barva: Černá

Počítač, na který se můžete spolehnout
Počítač, na který se můžete spolehnout

Nejnovější procesory Intel[2] zaručují spolehlivý výkon, který potřebujete k práci i hraní. Užijte si dlouhodobou odolnost na notebooku navrženém tak, aby se vám všechno snadno dařilo.

Spojte se s tím, na čem záleží
Spojte se s tím, na čem záleží

Bavte se a neztrácejte spojení s přáteli a rodinou díky bohatému displeji HD nebo FHD na vybraných modelech a kameře s HD[3] na vybraných modelech. Navíc můžete jednoduše ukládat a užívat si svou oblíbenou hudbu, filmy a fotky.

Důmyslně navržený. Uvnitř i navenek.
Důmyslně navržený. Uvnitř i navenek.

Tento notebook s úhlopříčkou 39,6 cm (15,6“) a překrásným vnějším i vnitřním designem skvěle doplňuje váš životní styl. Hravé vzory, jedinečné textury a chromovaný kloub (u vybraných modelů) dodají vaší každodennosti na zajímavosti.

HP Jumpstart

Když počítač poprvé spustíte, zobrazí se nabídka možností osobního nastavení a informativní přehled vlastností a funkcí počítače.

Vyberte si barvu
Vyberte si barvu

Personalizujte svůj počítač výběrem barvy, která odpovídá vašemu stylu. [22]

HP Fast Charge
HP Fast Charge

Když vašemu notebooku dochází energie, nikdo nemá čas čekat několik hodin, než se nabije. Nabíjejte své zařízení s vybitou baterií z 0 na 90 % kapacity za cca 90 minut.

HD displej
HD displej

Dívejte se na svůj digitální svět z úplně jiného úhlu. Prohlížejte si filmy a fotografie ve skvělém podání a HD kvalitě s rozlišením 1 milion pixelů. [7]

Grafická karta Intel® HD
Grafická karta Intel® HD

Impozantní grafický výkon podpoří všechny zpracovávané operace. Ať sledujete video nebo jen procházíte webové stránky, grafická karta Intel® HD hladce a ostře vykreslí veškerý zobrazovaný obsah.

Osvobozující životnost baterie
Osvobozující životnost baterie

Žijte si svůj den bez starostí o nabíjení. S výdrží baterie až 11 hodin a 45 minut můžete pracovat nebo sledovat multimediální obsah mnohem déle bez nutnosti nabíjení. [6]

Pevný disk
Pevný disk

Nemějte strach z rostoucí sbírky digitálních filmů, skladeb a fotografií. S obrovskými úložnými možnostmi vše bez problémů uložíte a ještě vám zbude spousta volného místa.

Dvoujádrový procesor Intel® Core™ 5. generace
Dvoujádrový procesor Intel® Core™ 5. generace

Získejte výkon a rychlost pro pokoření těch nejnáročnějších multitaskingových úkolů. A s revoluční technologií Intel® Hyper-Threading mohou obě jádra zpracovávat více úloh současně. [5]

Windows 10
Windows 10

Dělejte skvělé věci s dobře známým prostředím systému Windows – a ještě lépe. [4]

Cloudové úložiště Dropbox
Cloudové úložiště Dropbox

Ukládejte a synchronizujte svůj obsah online se službou Dropbox. Získejte 25GB úložiště na jeden rok pro přístup, správu a sdílení fotek, hudby a souborů z libovolného místa s internetovým připojením. [8]

Standardní klávesnice
Standardní klávesnice

Ostrůvková klávesnice standardní velikosti, která nabízí pohodlné psaní se zdvihem kláves 1,5 mm, vám umožní produktivně pracovat na libovolném místě.

Webkamera HP
Webkamera HP

S kvalitní webkamerou nebylo nikdy snazší být v kontaktu s ostatními a plnit pracovní úkoly. Videochatuj s rodinou díky ostrému a plynulému obrazu. [3]

Dva přední reproduktory
Dva přední reproduktory

Zvyšte úložnou kapacitu pro svou oblíbenou hudbu, filmy nebo hry. Když zvuk směřuje přímo na vás, nic nestojí v cestě mezi vámi a skvělou zábavou.

Konektor USB 3.0
Konektor USB 3.0

Díky oblíbenému připojení USB můžete snadno připojit jakékoli stávající zařízení USB a přenášet data desetkrát rychleji než s rozhraním USB 2.0.

Možnosti paměti RAM
Možnosti paměti RAM

Paměť RAM je nezbytná pro zpracovávání více úloh současně a svižný chod náročných programů, jako jsou software pro úpravu videa a hry. Čím více máte paměti RAM, tím vyšší výkon si můžete dopřát.

Přepisovatelná jednotka DVD
Přepisovatelná jednotka DVD

Sledujte disky DVD a zapisujte na ně s integrovanou optickou jednotkou. [9]

Vzhled
Typ produktu *
Laptop
Barva *
Černá
Formát *
Plastový obal
Vhodnost platformy Intel® vPro ™
No
Země původu
Čína
Obrazovka
Úhlopříčka displeje *
39,6 cm (15.6")
Rozlišení displeje *
1366 x 768 px
Dotyková obrazovka *
No
Typ HD rozlišení
HD
LED podsvícení
Yes
Nativní poměr stran
16:9
Duální obrazovka
No
Barevný prostor
NTSC
Barevný gamut
45%
Procesor
Výrobce procesoru *
Intel
Typ procesoru *
Intel® Core™ i3
Generace procesoru
5. generace procesorů Intel® Core™ i3
Model procesoru *
i3-5005U
Počet jader procesoru
2
Počet vláken procesoru
4
Takt procesoru *
2 GHz
Systémová sběrnice
5 GT/s
Vyrovnávací paměť procesoru
3 MB
Typ paměti cache procesoru
L3
Patice procesoru
BGA 1168
Litografie procesoru
14 nm
Provozní režimy procesoru
32-bit, 64bitový
Série procesoru
Intel Core i3-5000 Mobile series
Kódový název procesoru
Broadwell
Typ sběrnice
DMI2
Stepping
F0
Thermal Design Power (TDP)
15 W
Nastavitelný TDP-down
10 W
Frekvence nastavitelného TDP-down
0,6 GHz
Tjunction
105 °C
Maximální počet linek PCI Express
12
Verze PCI Express slotů
2.0
Konfigurace PCI Express
2x4, 4x1
Paměť
Vnitřní paměť *
4 GB
Typ vnitřní paměti
DDR3L-SDRAM
Frekvence paměti
1600 MHz
Formát paměti
SO-DIMM
Rozvržení paměti
1 x 4 GB
ECC
No
Úložná média
Celková kapacita úložiště *
1 TB
Ukládací médium *
HDD
Rychlost otáček pevného disku
5400 ot/min
Typ optické jednotky *
DVD±RW
Integrovaná čtečka karet
Yes
Kompatibilní paměťové karty
SD
Grafika
Diskrétní model grafického adaptéru *
Není dostupný
Integrovaný grafický adaptér *
Yes
Diskrétní grafický adaptér *
No
Produktová řada integrovaného grafického adaptéru
Intel® HD Graphics
Model grafického adaptéru na kartě *
Intel® HD Graphics 5500
Základní grafická frekvence
300 MHz
Maximální dynamická grafická frekvence
850 MHz
Maximální paměť integrovaného grafického adaptéru
16 GB
Verze DirectX integrovaného grafického adaptéru
11.2
ID integrovaného grafického adaptéru
0x1616
Zvuk
Zvukový systém
DTS Studio Sound
Počet zabudovaných reproduktorů
2
Zabudovaný mikrofon
Yes
Fotoaparát
Přední kamera
Yes
Počítačová síť
Wi-Fi
Yes
Wi-Fi standard *
Wi-Fi 4 (802.11n)
Standardy Wi-Fi
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Typ antény
1x1
Připojení na síť Ethernet
Yes
Přenosová rychlost sítě Ethernet
10, 100, 1000 Mbit/s
Bluetooth
Yes
Verze Bluetooth
4.0
Možnosti připojení
Počet portů USB 2.0 *
1
Počet portů USB 3.2 (3.1 1. generace) Typ A *
2
Počet portů Ethernetu (RJ-45)
1
Počet HDMI portů *
1
DVI port
No
Výstupy pro sluchátka
1
Konektor pro mikrofon (line-in)
No
Kombinovaný port sluchátek/mikrofonu
Yes
Dokovací konektor
No
Klávesnice
Polohovací zařízení
Touchpad
Numerické klávesy *
Yes
Klávesnice
Ostrůvková klávesnice
Yes
Klávesnice plné velikosti
Yes
Klávesy Windows
Yes
Software
Software na vyzkoušení
Microsoft® Office 365, McAfee LiveSafe
Poskytovaný operační systém *
Windows 10 Home
Přibalený software
Netflix, Dropbox
Speciální funkce procesoru
Intel® Wireless Display (Intel® WiDi)
Yes
Technologie Intel® Smart Response
Yes
Technologie Intel® Identity Protection (Intel® IPT)
Yes
Technologie Intel® Hyper Threading (Intel® HT Technology)
Yes
Technologie Intel® Turbo Boost
No
Intel® Small Business Advantage (Intel® SBA)
Yes
Technologie Intel Enhanced Intel SpeedStep
Yes
Technologie Intel® Clear Video HD (Intel® CVT HD)
Yes
Technologie Intel® Clear Video
Yes
Technologie Intel® InTru™ 3D
Yes
Intel® Insider™
Yes
Technologie Intel® Quick Sync Video
Yes
Technologie Intel® Flex Memory Access
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Technologie Intel® Trusted Execution
No
Intel® Enhanced Halt State
Yes
Technologie Intel® VT-x s technologií Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel® TSX-NI
No
Intel® Stable Image Platform Program (SIPP)
No
Technologie Intel® OS Guard
Yes
Technologie Intel® Clear Video pro MID (Intel® CVT for MID)
Yes
Intel® 64
Yes
Execute Disable Bit
Yes
Nečinné stavy
Yes
Technologie termálního monitorování
Yes
Velikost balení procesoru
40 x 24x 1.3 mm
Podpora instrukčních sad
AVX 2.0, SSE4.1, SSE4.2
Číslo procesoru
SR27G
CPU konfigurace (max)
1
Dostupné možnosti začlenění
No
Litografie Graphics & IMC
14 nm
Virtualizační technologie Intel® VT-d
Yes
Verze technologie Intel® Identity Protection
1,00
Verze technologie Intel® Smart Response
1,00
Verze Intel® SIPP
0,00
Verze technologie Intel® Secure Key
1,00
Verze SBA společnosti Intel®
1,00
Verze Intel® TSX-NI
0,00
Technologie Intel® Virtualization (VT-x)
Yes
Technologie Intel® FDI
Yes
Technologie Intel® Fast Memory Access
Yes
ARK ID procesoru
84695
Bezkonfliktní procesor
Yes
Charakteristiky specifické pro danou značku
HP JumpStart
Yes
HP Sure Connect
Yes
HP CoolSense
Yes
Typ reproduktoru
HP Dual Speakers
HP Audio Switch (přepínání zvuku)
Yes
HP Smart AC Adapter
Yes
Přední kamera
HP TrueVision HD
HP segment
Domácí
Baterie
Typ baterie
Lithium-ion (Li-ion)
Počet článků baterie
4
Kapacita baterie *
41 Wh
Vyjímatelná baterie
Yes
Rychlé nabíjení
Yes
Rychlá doba nabíjení (90%)
90 min
Příkon
Výkon adaptéru
45 W
Bezpečnost
Slot pro zámek
Yes
Typ zámku kabelu
Kensington
Trusted Platform Module (TPM)
Yes
Ochrana heslem
Yes
Ochrana heslem
Při zapnutí
Udržitelnost
Osvědčení o udržitelnosti
EPEAT Silver, ENERGY STAR
Hmotnost a rozměry
Šířka
380 mm
Hloubka
253,8 mm
Výška
23,8 mm
Hmotnost *
2,19 kg
Další charakteristiky
AC adaptér
Yes
Disclaimer HP 15-bs172nc Intel® Core™ i3 i3-5005U Laptop 39,6 cm (15.6") HD 4 GB DDR3L-SDRAM 1 TB HDD Wi-Fi 4 (802.11n) Windows 10 Home Černá:
Disclaimer

[1] Životnost baterie se liší v závislosti na různých faktorech, včetně konkrétního modelu, konfigurace, spuštěných aplikací, funkcí, míry využití, bezdrátového připojení a nastavení řízení spotřeby. Maximální kapacita baterie vlivem dlouhodobého používání přirozeně klesá. Podrobnosti viz bapco.com/products/mobilemark-2014/. [2] Vícejádrová technologie byla vyvinuta za účelem zvýšení výkonu určitých softwarových produktů. Ne všichni zákazníci nebo softwarové aplikace získají díky této technologii výhodu. Výkon a taktovací frekvence se liší v závislosti na pracovním zatížení aplikací a konfiguraci hardwaru a softwaru. Číselné hodnoty u modelů produktů Intel nemusejí odpovídat výkonu. [3] Funkce mohou vyžadovat software nebo další aplikace od jiných výrobců, aby fungovaly popisovaným způsobem. [4] Některé funkce nejsou dostupné ve všech edicích nebo verzích systému Windows. Aby mohla být funkčnost systému Windows plně využita, systémy mohou vyžadovat instalaci vylepšeného nebo dodatečně zakoupeného hardwaru, ovladačů, softwaru nebo aktualizaci systému BIOS. Systém Windows 10 je automatická aktualizace, která je vždy dostupná. Mohou být účtovány poplatky za internetové připojení a mohou existovat další požadavky pro aktualizace. Více informací naleznete na stránce windows.microsoft.com. Výkon se může lišit v závislosti na konfiguraci hardwaru a softwaru. [20] Dobije baterii na kapacitu až 90 % za 90 minut, když je systém vypnutý (pomocí příkazu k vypnutí). Doporučuje se používat adaptér HP dodávaný s notebookem, nedoporučuje se používat nabíječku baterií s menší kapacitou. Jakmile je baterie nabita na 90 % své kapacity, rychlost nabíjení se vrátí do normálu. Doba nabíjení se může lišit o +/-10 % vzhledem k odchylkám mezi systémy. K dispozici u vybraných modelů HP Spectre, HP