location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Elite x360 1040 G9 Intel® Core™ i7 i7-1255U Hybridní (2v1) 35,6 cm (14") Dotyková obrazovka WUXGA 16 GB DDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Stříbrná

Značka:
Obvykle ochranná známka výrobce, pod kterou zákazníci firmu znají. Jeden výrobce může vyrábět zboží pod různými značkami. Někteří výrobci licencují své značky dalším firmám.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Elite x360
HP segment:
HP segment
Firemní
Název produktu:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1040 G9
Kód produktu:
Unikátní identifikátor produktu, který mu přiřadil jeho výrobce. Více kódů produktu může být přiřazeno k jednomu mateřskému kódu v případě, že jsou jejich specifikace identické. Tím se odstraní nesprávné kódy nebo nepodstatné logistické informace.
6T1N5EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0197029246929 show
Kategorie:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Kvalita datového listu: vytvořen/standardizován Icecatem
Kvalita produktových listů může mít několik úrovní:
načtena jen logistická data: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
vytvořen/standardizován Icecatem: the data-sheet is created or standardized by an Icecat editor.
Počet zhlédnutí produktu: 1982
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Poslední aktualizace:: 24 Jul 2024 07:51:34
Datum poslední změny produktového listu v katalogu Icecatu
End of life date: 31 Mar 2024
Product end of life date
CE Marking (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Elite x360 1040 G9 Intel® Core™ i7 i7-1255U Hybridní (2v1) 35,6 cm (14") Dotyková obrazovka WUXGA 16 GB DDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Stříbrná
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Core™ i7-1255U (max. 4,7 GHz s technologií Intel® Turbo Boost, 12 MB mezipaměti L3, 10 jader, 12 vláken)
  • - Windows 11 Pro (předinstalovaný s možností downgradu na Windows 10 Pro)
  • - 35,6cm (14") dotykový displej WUXGA
  • - Grafika Intel® Iris® Xᵉ
  • - 16 GB memory; 512 GB SSD storage
Záruka: 1letá (1/1/0) omezená záruka zahrnuje 1letou záruku na díly a práci. Bez oprav u zákazníka. Podmínky záruky se mohou v jednotlivých zemích lišit. Záruka podléhá určitým omezením a výjimkám. Včetně služby podpory: 3letá HW podpora HP u zákazníka pro notebooky (další pracovní den). Smluvní podmínky jsou k dispozici na adrese https://cpc.ext.hp.com/portal/site/cpc/details/?serviceProductNumber=UA6Z1E&selectedCountry=CZ&lang=cs_CZ
Long product name HP Elite x360 1040 G9 Intel® Core™ i7 i7-1255U Hybridní (2v1) 35,6 cm (14") Dotyková obrazovka WUXGA 16 GB DDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Stříbrná :
The short editorial description of HP Elite x360 1040 G9 Intel® Core™ i7 i7-1255U Hybridní (2v1) 35,6 cm (14") Dotyková obrazovka WUXGA 16 GB DDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Stříbrná

Notebook HP Elite x360 1040 14" G9 2-v-1, 14", Dotyková obrazovka, Windows 11 Pro (předinstalovaný s možností downgradu na Windows 10 Pro), Intel® Core™ i7, 16GB RAM, 512GB SSD, WUXGA
Více>>>
HP Elite x360 1040 G9 Intel® Core™ i7 i7-1255U Hybridní (2v1) 35,6 cm (14") Dotyková obrazovka WUXGA 16 GB DDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Stříbrná:
The official marketing text of HP Elite x360 1040 G9 Intel® Core™ i7 i7-1255U Hybridní (2v1) 35,6 cm (14") Dotyková obrazovka WUXGA 16 GB DDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Stříbrná as supplied by the manufacturer

Všestrannost a mobilita
Objevte možnosti elitní mobility a všestrannosti s notebookem HP EliteBook x360 1040. Tento počítač vytvořený pro dynamické pracovní styly a neustále se vyvíjející obchodní prostředí, poháněný technologií HP Presence[5], vylepšuje design počítače, konektivitu a zabezpečení, ať vás práce zavede kamkoli.

Short summary description HP Elite x360 1040 G9 Intel® Core™ i7 i7-1255U Hybridní (2v1) 35,6 cm (14") Dotyková obrazovka WUXGA 16 GB DDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Stříbrná:
This short summary of the HP Elite x360 1040 G9 Intel® Core™ i7 i7-1255U Hybridní (2v1) 35,6 cm (14") Dotyková obrazovka WUXGA 16 GB DDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Stříbrná data-sheet is auto-generated and uses the product title and the first six key specs.

HP Elite x360 1040 G9, Intel® Core™ i7, 1,7 GHz, 35,6 cm (14"), 1920 x 1200 px, 16 GB, 512 GB

Long summary description HP Elite x360 1040 G9 Intel® Core™ i7 i7-1255U Hybridní (2v1) 35,6 cm (14") Dotyková obrazovka WUXGA 16 GB DDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Stříbrná:
This is an auto-generated long summary of HP Elite x360 1040 G9 Intel® Core™ i7 i7-1255U Hybridní (2v1) 35,6 cm (14") Dotyková obrazovka WUXGA 16 GB DDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Stříbrná based on the first three specs of the first five spec groups.

HP Elite x360 1040 G9. Typ produktu: Hybridní (2v1), Formát: Konvertibilní (skládací). Typ procesoru: Intel® Core™ i7, Model procesoru: i7-1255U, Takt procesoru: 1,7 GHz. Úhlopříčka displeje: 35,6 cm (14"), Typ HD rozlišení: WUXGA, Rozlišení displeje: 1920 x 1200 px, Dotyková obrazovka. Vnitřní paměť: 16 GB, Typ vnitřní paměti: DDR5-SDRAM. Celková kapacita úložiště: 512 GB, Ukládací médium: SSD. Generace mobilní sítě: 5G. Poskytovaný operační systém: Windows 11 Pro

Lehký a mobilní

Posuňte hranice výkonu s tenkým a lehkým šasi a 14palcovou úhlopříčkou displeje s poměrem stran 16 : 10.

5Mpx kamera s funkcí HP Auto Frame[6]

Pracujte téměř odkudkoli, vždy budete vypadat a znít výborně.

Probuzení při příchodu, uzamknutí při odchodu

Zamkněte počítač při odchodu a probuďte jej při návratu pomocí funkce HP Auto Lock and Awake.[7]

Přispějte k lepší budoucnosti

100 % vnějšího obalu počítače pochází z udržitelných zdrojů.[12]

Windows 11

Díky systému Windows 11 a technologii HP pro spolupráci a připojení můžete pracovat odkudkoli, aniž byste omezovali výkon nebo zabezpečení.

Vysoký výkon, vysoká přenositelnost

Využívejte úžasnou kombinaci responzivního výkonu, připojení a rychlosti díky procesoru Intel® Core™ 12. generace, který umožňuje rychlé a spolehlivé spouštění, tvorbu a připojení. [1]

Nedopřejte vizuálním hackerům vůbec žádnou podívanou

Zablokujte okamžitě obraz na displeji před nežádoucími zraky díky nástroji HP Sure View Reflect, který vytváří měděný reflexní odraz při sledování obrazovky ze strany tak, aby byla tmavá a nečitelná. [2]

Náš počítač vás nezklame, ať už vás vítr zavane kamkoli

Pracujte v téměř jakýchkoli světelných podmínkách díky ultrajasnému dotykovému displeji pro práci venku, který disponuje antireflexní úpravou a snímači okolního světla.

HP Sure Sense

Malwarové hrozby se rychle vyvíjí a klasické antivirové programy nedokážou vždy rozpoznat nové útoky. Chraňte počítač před dosud neznámými hrozbami díky nástroji HP Sure Sense, který využívá umělou inteligenci s prvky hlubokého učení, aby poskytoval prvotřídní ochranu před pokročilým malwarem.

Rychlá a efektivní bezdrátová síť LAN

Přenosnost počítače a spolehlivost rychlého připojení určuje, kde můžete pracovat. Využívejte rychlé a spolehlivé připojení v prostředí s vysokou četností bezdrátových sítí díky gigabitové technologii Wi-Fi 6. [3]

Spolehlivé procházení

Chraňte počítač před webovými stránkami, soubory Microsoft Office jen pro čtení a přílohami PDF s malwarem, ransomwarem nebo viry díky hardwarovému zabezpečení funkce HP Sure Click. [4]

Vzhled
Typ produktu *
Hybridní (2v1)
Barva *
Stříbrná
Formát *
Konvertibilní (skládací)
Tržní kategorie
Prémiový
Rok uvedení na trh
2022
Země původu
Čína
Originální značka
HP
Obrazovka
Úhlopříčka displeje *
35,6 cm (14")
Rozlišení displeje *
1920 x 1200 px
Dotyková obrazovka *
Yes
Typ HD rozlišení
WUXGA
Typ panelu
IPS
Antireflexní obrazovka
Yes
Jas displeje
1000 cd/m²
Úhlopříčka obrazovky (v metrických jednotkách)
35,6 cm
Barevný prostor
sRGB
Barevný gamut
100%
Procesor
Výrobce procesoru *
Intel
Typ procesoru *
Intel® Core™ i7
Generace procesoru
12. generace procesorů Intel® Core™ i7
Model procesoru *
i7-1255U
Počet jader procesoru
10
Počet vláken procesoru
12
Takt procesoru při přetaktování
4,7 GHz
Takt procesoru *
1,7 GHz
Vyrovnávací paměť procesoru
12 MB
Typ paměti cache procesoru
L3
Nastavitelný TDP-down
12 W
Paměť
Vnitřní paměť *
16 GB
Typ vnitřní paměti
DDR5-SDRAM
Frekvence paměti
4800 MHz
Formát paměti
Na základní desce
Maximální vnitřní paměť *
16 GB
ECC
No
Non-ECC
Yes
Úložná média
Celková kapacita úložiště *
512 GB
Ukládací médium *
SSD
Celková kapacita SSD
512 GB
Počet instalovaných SSD
1
Kapacita disku SSD
512 GB
Typ paměti SSD
TLC
Rozhraní pro disky SSD
PCI Express
NVMe
Yes
Typ optické jednotky *
No
Integrovaná čtečka karet
No
Grafika
Diskrétní model grafického adaptéru *
Není dostupný
Integrovaný grafický adaptér *
Yes
Výrobce integrovaného GPU
Intel
Diskrétní grafický adaptér *
No
Produktová řada integrovaného grafického adaptéru
Intel Iris Xe Graphics
Model grafického adaptéru na kartě *
Intel Iris Xe Graphics
Zvuk
Zvukový systém
B&O PLAY
Vestavěné reproduktory
Yes
Počet zabudovaných reproduktorů
2
Výrobce reproduktorů
Bang & Olufsen
Zabudovaný mikrofon
Yes
Počet mikrofonů
2
Fotoaparát
Přední kamera
Yes
Počítačová síť
Generace mobilní sítě
5G
Wi-Fi standard *
Wi-Fi 6E (802.11ax)
Standardy Wi-Fi
Wi-Fi 6E (802.11ax)
Mobilní síťové připojení *
Yes
Typ antény
2x2
Model řadiče WLAN
Intel Wi-Fi 6E AX211
Výrobce ovladače WLAN
Intel
Připojení na síť Ethernet
No
Bluetooth
Yes
Verze Bluetooth
5.2
Řídicí jednotka WWAN
Intel® 5G Solution 5000
Možnosti připojení
Počet portů USB 3.2 (3.1 1. generace) Typ A *
2
Možnosti připojení
Počet HDMI portů *
1
Verze HDMI
2.0
Počet portů Thunderbolt 4
2
Kombinovaný port sluchátek/mikrofonu
Yes
Alternativní režim portu USB typu C na DisplayPort
Yes
USB Power Delivery
Yes
Výkon
Akcelerometr
Yes
Gyroskop
Yes
Hallův senzor
Yes
Klávesnice
Speciální vlastnosti klávesnice
Odolná proti polití
Polohovací zařízení
Clickpad
Numerické klávesy *
No
Podsvícení klávesnice
Yes
Voděodolná klávesnice
Yes
Model vstupního zařízení
Klávesnice HP Premium
Software
Předinstalovaný software
HP Connection Optimizer; HP Image Assistant; HP Hotkey Support; HP MAC Address Manager; HP Support Assistant; HP Easy Clean; HP Power Manager; myHP; HP Privacy Settings; Touchpoint Customizer for Commercial; HP Notifications; HP QuickDrop; HP PC Hardware Diagnostics Windows
Poskytovaný operační systém *
Windows 11 Pro
Speciální funkce procesoru
Technologie Intel® Flex Memory Access
Yes
Technologie Intel® Trusted Execution
Yes
Technologie Intel® VT-x s technologií Extended Page Tables (EPT)
Yes
Execute Disable Bit
Yes
CPU konfigurace (max)
1
Dostupné možnosti začlenění
No
Virtualizační technologie Intel® VT-d
Yes
Technologie Intel® Virtualization (VT-x)
Yes
Charakteristiky specifické pro danou značku
HP Sure View
Yes
Typ reproduktoru
HP Dual Speakers
HP Connection Optimizer
Yes
HP Support Assistant (asistence)
Yes
HP Security tools (bezpečnostní nástroje)
Modul Absolute Persistence; HP DriveLock a Automatic DriveLock; HP Secure Erase; HP Sure Click; HP Sure Sense; Aktualizace systému BIOS prostřednictvím sítě; HP Sure Admin; HP BIOSphere Gen6; HP Client Security Manager Gen7; integrovaný bezpečnostní čip TPM 2.0 (certifikace Common Criteria EAL4+ a FIPS 140-2 Level 2); HP Sure Start Gen7; HP Wake on WLAN; HP Tamper Lock; HP Sure Run Gen5; HP Sure Recover Gen5; podpora zabezpečeného jádra počítače
Nástroje správy
HP Client Management Script Library (ke stažení); HP Driver Packs (ke stažení); HP Manageability Integration Kit Gen4 (ke stažení); HP Image Assistant Gen5 (ke stažení); HP Patch Assistant (ke stažení); HP Cloud Recovery; HP Connect pro Microsoft Endpoint Manager
HP segment
Firemní
HP GTIN (EAN/UPC)
197029246929
Baterie
Typ baterie
Lithium-ion (Li-ion)
Počet článků baterie
3
Kapacita baterie *
51 Wh
Příkon
Výkon adaptéru
65 W
Vstupní frekvence adaptéru
50 - 60 Hz
Vstupní napětí adaptéru
100 - 240 V
Bezpečnost
Čtečka otisků prstů
Yes
Trusted Platform Module (TPM)
Yes
Verze Trusted Platform Module (TPM)
2.0
Ochrana heslem
Yes
Ochrana heslem
BIOS, Při zapnutí, Uživatel
Osvědčení
Slabý halogen
Yes
Compliance certificates
GS mark
Udržitelnost
Dodržování předpisů v oblasti udržitelnosti
Yes
Osvědčení o udržitelnosti
ENERGY STAR, TCO
Udržitelné technologie a materiály
Nízký obsah halogenů; Dostupné hromadné balení; Vnitřní krabice s výplní z lisované buničiny obsahuje 100 % recyklovatelných materiálů z udržitelných zdrojů; Vnější krabice a výplně z vlnité lepenky obsahují 100 % recyklovatelných materiálů z udržitelných zdrojů; 45% podíl recyklovaných plastů od spotřebitelů; Šasi reproduktorů z plastů končících v oceánech
Hmotnost a rozměry
Šířka
315,6 mm
Hloubka
225,6 mm
Výška
19,2 mm
Hmotnost *
1,35 kg
Údaje o balení
Šířka balení
69 mm
Hloubka balení
449 mm
Výška balení
305 mm
Obsah balení
Včetně klávesnice
Yes
Stylus
No
Další charakteristiky
Počet reproduktorů
2
Disclaimer HP Elite x360 1040 G9 Intel® Core™ i7 i7-1255U Hybridní (2v1) 35,6 cm (14") Dotyková obrazovka WUXGA 16 GB DDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Stříbrná:
Disclaimer

[5] HP Presence vyžaduje aplikaci myHP a operační systém Windows.
[7] Vyžaduje systém Windows 10 nebo vyšší a nastavení rozpoznávání obličeje pomocí funkce Windows Hello.
[12] 100 % vnějšího obalu bylo vyrobeno z certifikovaných a recyklovaných vláken pocházejících z udržitelných zdrojů. Výplně z vláken byly vyrobeny ze 100% recyklovaných dřevěných vláken a organického materiálu. Všechny plastové výplně byly vyrobeny z více než 90 % z recyklovaného plastu.

[1] Vícejádrová technologie byla vyvinuta za účelem zvýšení výkonu určitých softwarových produktů. Výhody plynoucí z používání této technologie nejsou zaručené pro všechny zákazníky nebo softwarové aplikace. Výkon a taktovací frekvence se liší v závislosti na pracovním zatížení aplikací a konfiguraci hardwaru i softwaru. Číselné hodnoty u modelů, značek nebo názvů produktů Intel nemusí odpovídat výkonu.
[2] Integrovaný filtr ochrany soukromí HP Sure View Reflect lze využívat v orientaci na šířku.
[3] Vyžaduje se bezdrátový přístupový bod a internetové připojení, které se prodávají samostatně. Dostupnost veřejných bezdrátových přístupových bodů je omezená. Rozhraní Wi-Fi 6 je zpětně kompatibilní s předchozími specifikacemi 802.11. Specifikace pro rozhraní Wi-Fi 6 (802.11ax) jsou ve fázi návrhu a nejsou konečné. Pokud se budou konečné specifikace lišit od navrhovaných, může být ovlivněna schopnost počítače komunikovat s ostatními zařízeními sítě 802.11ax. Využívejte síť Wi-Fi® 6 (802.11ax) s podporou gigabitového připojení při přenosu souborů mezi dvěma zařízeními, která jsou připojené ke stejnému směrovači. Vyžaduje se bezdrátový směrovač, který se prodává samostatně a podporuje 160MHz kanály.
[4] HP Sure Click podporuje prohlížeče Microsoft Internet Explorer a Chromium™. Mezi podporované přílohy patří Microsoft Office (Word, Excel, PowerPoint) a soubory PDF v režimu jen pro čtení, pokud je nainstalovaná sada Microsoft Office nebo Adobe Acrobat.

Zřeknutí se odpovědnosti pro technické specifikace
Některé funkce nejsou dostupné ve všech edicích nebo verzích systému Windows. Aby mohla být funkčnost systému Windows plně využita, systémy mohou vyžadovat instalaci vylepšeného nebo dodatečně zakoupeného hardwaru, ovladačů, softwaru nebo aktualizaci systému BIOS. Systém Windows se aktualizuje a spouští automaticky. Vyžaduje vysokorychlostní internet a účet Microsoft. Mohou být účtovány poplatky za internetové připojení a mohou existovat další požadavky pro aktualizace. Viz http://www.windows.com.
Tento systém má předinstalovaný software Windows 10 Pro a dodává se s licencí softwaru Windows 11 Pro a rezervací softwaru k obnovení systému. V jednu chvíli můžete používat pouze jednu verzi softwaru Windows. Pokud chcete přejít z jedné verze na druhou, je třeba odinstalovat jednu verzi a druhou nainstalovat. Před odinstalováním a instalací operačního systému je třeba zálohovat veškerá data (soubory, fotky apod.), aby nedošlo k jejich ztrátě.
Vícejádrová technologie byla vyvinuta za účelem zvýšení výkonu určitých softwarových produktů. Výhody plynoucí z používání této technologie nejsou zaručené pro všechny zákazníky nebo softwarové aplikace. Výkon a taktovací frekvence se liší v závislosti na pracovním zatížení aplikací a konfiguracích hardwaru a softwaru. Číselné hodnoty u modelů, značek nebo názvů produktů Intel nemusí odpovídat výkonu.
Rychlost procesoru představuje režim maximálního výkonu; v režimu optimálního využití baterie procesory poběží na nižší výkon.
Výkon technologie Intel® Turbo Boost se liší v závislosti na hardwaru, softwaru a celkové konfiguraci systému. Další informace naleznete na stránce www.intel.com/technology/turboboost.
Vícejádrová technologie byla vyvinuta za účelem zvýšení výkonu určitých softwarových produktů. Výhody plynoucí z používání této technologie nejsou zaručené pro všechny zákazníky nebo softwarové aplikace. Výkon a taktovací frekvence se liší v závislosti na pracovním zatížení aplikací a na konfiguraci hardwaru a softwaru. Číselné hodnoty u modelů, značek nebo názvů produktů Intel nemusí odpovídat výkonu.
Výkon funkce Intel® Turbo Boost se liší v závislosti na hardwaru, softwaru a celkové konfiguraci systému. Více informací naleznete na stránce http://www.intel.com/technology/turboboost/.
Vzhledem k nestandardnímu charakteru některých paměťových modulů jiných výrobců doporučujeme použít značkové moduly HP k zajištění kompatibility. Pokud zkombinujete paměti s různými rychlostmi, systém poběží na nižší paměťovou rychlost.
Aby mohlo rozhraní Wi-Fi 6E fungovat ve frekvenčním pásmu 6 GHz, je třeba samostatně prodávaný směrovač podporující rozhraní Wi-Fi 6E. Dostupnost veřejných bezdrátových přístupových bodů je omezená. Rozhraní Wi-Fi 6E je zpětně kompatibilní s předchozími specifikacemi 802.11. Dostupné v zemích, kde je rozhraní Wi-Fi 6E podporováno.
Pomocí bezdrátové technologie Miracast může počítač promítat projekci na televizory a projektory nebo ji streamovat.
Modul WWAN je volitelné příslušenství, které vyžaduje tovární konfiguraci a samostatnou smlouvu o poskytování služeb. Informujte se u poskytovatele služby o pokrytí a dostupnosti ve vaší oblasti. Rychlost připojení bude záviset na umístění, prostředí, podmínkách sítě a dalších faktorech. 4G LTE není k dispozici u všech produktů ani ve všech oblastech.
Modul Gigabit Class Category 16 4G LTE je volitelné příslušenství, které vyžaduje konfiguraci ve výrobě. Modul využívá rychlost stahování až 1 Gb/s (nosiče nasadí 5 nosných agregací a 100MHz šířku pásma kanálu) a vyžaduje aktivaci i samostatnou smlouvu o poskytování služeb. Zpětně kompatibilní s technologiemi HSPA 3G. Informujte se u poskytovatele služby o pokrytí a dostupnosti ve vaší oblasti. Rychlost připojení, odesílání a stahování závisí na síti, umístění, prostředí, stavu sítě a dalších faktorech. 4G LTE není k dispozici u všech produktů ani ve všech oblastech.
Rozhraní SuperSpeed USB 20 Gb/s není k dispozici s portem Thunderbolt™ 4.
Slot SIM není bez konfigurace sítě WWAN přístupný pro uživatele.
Grafika Intel® Iris® Xᵉ vyžaduje konfiguraci systému s procesorem Intel® Core™ i5 nebo i7 a dvoukanálovou pamětí. Grafika Intel® Iris® Xᵉ s procesorem Intel® Core™ i5 nebo 7 a jednokanálovou pamětí bude fungovat pouze jako grafika UHD.
Zobrazení v rozlišení HD vyžaduje obsah HD.
Rozlišení závisí na parametrech monitoru a nastavení jeho rozlišení a hloubky barev.
Integrovaný filtr ochrany soukromí HP Sure View Reflect je volitelné příslušenství, které vyžaduje konfiguraci při zakoupení a lze ho využívat v orientaci na šířku.
Skutečný jas bude na dotykové obrazovce nebo displeji Sure View nižší.
HP Support Assistant vyžaduje systém Windows a přístup k internetu.
Aplikace HP Driver Packs není předem instalovaná, můžete si ji však stáhnout na adrese http://www.hp.com/go/clientmanagement.
HP Manageability Integration Kit je ke stažení na adrese http://www.hp.com/go/clientmanagement.
Modul firmwaru Absolute je při dodání vypnutý a lze jej aktivovat pouze zakoupením předplatného licence a plnou aktivací softwarového agenta. Předplatná licence je možné zakoupit na dobu až několika let. Služba má určitá omezení, dostupnost mimo USA si ověřte u společnosti Absolute. Je nutné dodržet příslušné podmínky. Podrobnosti jsou k dispozici na adrese https://www.absolute.com/about/legal/agreements/absolute/
HP Secure Erase vyhovuje metodám stanoveným ve speciální publikaci pro čištění médií 800-88 Národního ústavu pro normy a technologii. HP Secure Erase nepodporuje platformy s pamětí Intel® Optane™.
Firmware TPM je ve verzi 2.0.
HP Sure Click vyžaduje systém Windows 10 Pro nebo vyšší či Enterprise. Podrobnosti jsou k dispozici na adrese https://bit.ly/2PrLT6A_SureClick.
HP Sure Sense je k dispozici u vybraných modelů počítačů HP se systémy Windows 10 Pro, Windows 10 Enterprise, Windows 11 Pro nebo Windows 11 Enterprise.
HP Sure Start Gen7 je k dispozici na vybraných počítačích HP a vyžaduje systém Windows 10 a vyšší.
HP Sure Run Gen5 je k dispozici na vybraných počítačích HP a vyžaduje systém Windows 10 a vyšší.
HP Sure Recover Gen5 s technologií Embedded Reimaging je volitelné příslušenství, které vyžaduje systém Windows 10 a konfiguraci při zakoupení. Pokud chcete zamezit ztrátě dat, je třeba před použitím zálohovat důležité soubory, data, fotografie, videa atd. Síťové obnovení přes rozhraní Wi-Fi je k dispozici pouze na počítačích s modulem Intel Wi-Fi.
HP Sure Admin vyžaduje Windows 10 nebo vyšší, HP BIOS, HP Manageability Integration Kit z adresy http://www.hp.com/go/clientmanagement a aplikaci pro chytré telefony HP Sure Admin Local Access Authenticator z obchodů Google Play nebo Apple Store.
Funkce nástroje HP BIOSphere Gen6 se mohou lišit v závislosti na platformě a konfiguraci.
HP Quick Drop vyžaduje internetový přístup a počítač se systémem Windows 10 nebo vyšším s předinstalovanou aplikací HP QuickDrop a buď zařízení Android (telefon nebo tablet) se systémem Android 7 nebo vyšším a aplikací Android HP QuickDrop, nebo zařízení iOS (telefon nebo tablet) se systémem iOS 12 nebo vyšším a aplikací iOS HP QuickDrop.
Dostupnost se v jednotlivých zemích může lišit.
Služby HP Care Pack je nutné zakoupit samostatně. Úrovně služeb a doby odezvy služeb HP Care Pack se mohou v různých oblastech lišit. Poskytování služby je zahájeno k datu zakoupení hardwaru. Mohou platit určitá omezení. Podrobnosti jsou k dispozici na adrese www.hp.com/go/cpc. Služby HP se řídí příslušnými podmínkami společnosti HP pro služby poskytované nebo sdělené zákazníkovi v době zakoupení produktu. Zákazník může mít další práva vyplývající z platných místních zákonů. Tato práva nejsou žádným způsobem ovlivněna podmínkami služeb nebo omezenou zárukou společnosti HP, která se poskytuje na produkt HP.
Vychází z registrace US EPEAT® podle normy IEEE 1680.1-2018 EPEAT®. Stav se liší podle země. Další informace naleznete na stránce www.epeat.net.
Externí příslušenství včetně zdrojů napájení, napájecích kabelů a periferií nemají nízký obsah halogenů. Servisní díly obdržené po zakoupení nemusejí mít nízký obsah halogenů.
HP Patch Assistant je k dispozici na vybraných počítačích HP s nástrojem HP Manageability Kit, které jsou spravovány přes aplikaci Microsoft System Center Configuration Manager. HP Manageability Integration Kit lze stáhnout na adrese http://www8.hp.com/us/en/ads/clientmanagement/overview.html.
HP Cloud Recovery je k dispozici na stolních počítačích a noteboocích Z od HP, HP Elite a Pro s procesory Intel® nebo AMD a vyžaduje otevřené kabelové síťové připojení. Poznámka: Pokud chcete zamezit ztrátě dat, je třeba před použitím zálohovat důležité soubory, data, fotografie, videa atd. Podrobnosti jsou k dispozici na adrese https://support.hp.com/us-en/document/c05115630.
HP Connect pro Microsoft Endpoint Manager je k dispozici v obchodě Azure Marketplace pro počítače HP Pro, Elite, Z a prodejní systémy spravované pomocí nástroje Microsoft Endpoint Manager. Vyžaduje předplatné aplikace Microsoft Endpoint Manager, které se prodává samostatně. Vyžaduje síťové připojení.
Procesor Intel vPro® vyžaduje systém Windows 10 Pro 64bit nebo vyšší, procesor s podporou technologie vPro, čipovou sadu s podporou technologie vPro, síť LAN s podporou technologie vPro a/nebo síť WLAN Wi-Fi 6E a TPM 2.0. Některé funkce vyžadují pro svou činnost dodatečný software třetích stran. Funkce vPro® Essentials a Enterprise se liší. Viz http://intel.com/vpro.
HP Fingerprint Sensor je volitelné příslušenství, které vyžaduje konfiguraci při zakoupení.
Skutečná provozní doba baterie (Wh) se může od uvedené kapacity lišit. Kapacita baterie přirozeně klesá vlivem doby skladování, času, používání, prostředí, teploty, systémové konfigurace, využívaných aplikací, funkcí, nastavení správy napájení a dalších faktorů.
Výdrž baterie MM18 se liší v závislosti na různých faktorech, včetně konkrétního modelu, konfigurace, spuštěných aplikací, funkcí, míry využití, bezdrátového připojení a nastavení řízení spotřeby. Maximální kapacita baterie vlivem dlouhodobého používání přirozeně klesá. Podrobnosti jsou k dispozici na adrese http://www.bapco.com.
Řešení HP Smart Support automaticky shromažďuje telemetrii potřebnou k úvodnímu spuštění produktu, aby mohlo poskytnout konfigurační data na úrovni zařízení a přehled o jeho stavu. Je předinstalováno u vybraných produktů v rámci služby HP Factory Configuration Services nebo je lze stáhnout. Další informace o tom, jak povolit službu HP Smart Support nebo jak si ji stáhnout, naleznete na adrese http://www.hp.com/smart-support.