location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ProOne 440 G9 Intel® Core™ i5 i5-12500T 60,5 cm (23.8") 1920 x 1080 px Dotyková obrazovka All-in-One PC (vše v jednom) 8 GB DDR4-SDRAM 256 GB SSD Windows 11 Pro Černá

Značka:
Obvykle ochranná známka výrobce, pod kterou zákazníci firmu znají. Jeden výrobce může vyrábět zboží pod různými značkami. Někteří výrobci licencují své značky dalším firmám.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ProOne
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
440
Název produktu:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
440 G9
Kód produktu:
Unikátní identifikátor produktu, který mu přiřadil jeho výrobce. Více kódů produktu může být přiřazeno k jednomu mateřskému kódu v případě, že jsou jejich specifikace identické. Tím se odstraní nesprávné kódy nebo nepodstatné logistické informace.
6D3B3EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0197029263506 show
Kategorie:
Desktop PC with monitor.
All-in-One počítače a pracovní stanice Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Kvalita datového listu: vytvořen/standardizován Icecatem
Kvalita produktových listů může mít několik úrovní:
načtena jen logistická data: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
vytvořen/standardizován Icecatem: the data-sheet is created or standardized by an Icecat editor.
Počet zhlédnutí produktu: 1930
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Poslední aktualizace:: 02 May 2024 02:24:55
Datum poslední změny produktového listu v katalogu Icecatu
End of life date: 31 Mar 2024
Product end of life date
Product Brochure/Datasheet (1.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP ProOne 440 G9 Intel® Core™ i5 i5-12500T 60,5 cm (23.8") 1920 x 1080 px Dotyková obrazovka All-in-One PC (vše v jednom) 8 GB DDR4-SDRAM 256 GB SSD Windows 11 Pro Černá
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Core™ i5-12500T (max. 4,4 GHz s technologií Intel® Turbo Boost, 18 MB mezipaměti L3, 6 jader, 12 vláken)
  • - Windows 11 Pro (předinstalovaný s možností downgradu na Windows 10 Pro)
  • - 60,5cm (23,8") dotykový displej IPS s rozlišením FHD (1 920 x 1 080), antireflexní úpravou, 250 nity a 72% NTSC
  • - Grafika Intel® UHD 770
  • - 8 GB memory; 256 GB SSD storage
Záruka: Jednoletá (1/1/1) omezená záruka zahrnuje 1letou záruku na díly, práci a opravy u zákazníka. Podmínky záruky se mohou v jednotlivých zemích lišit. Záruka podléhá určitým omezením a výjimkám.
Long product name HP ProOne 440 G9 Intel® Core™ i5 i5-12500T 60,5 cm (23.8") 1920 x 1080 px Dotyková obrazovka All-in-One PC (vše v jednom) 8 GB DDR4-SDRAM 256 GB SSD Windows 11 Pro Černá :
The short editorial description of HP ProOne 440 G9 Intel® Core™ i5 i5-12500T 60,5 cm (23.8") 1920 x 1080 px Dotyková obrazovka All-in-One PC (vše v jednom) 8 GB DDR4-SDRAM 256 GB SSD Windows 11 Pro Černá

Počítač HP ProOne 440 G9 All-in-One, 23.8", Dotyková obrazovka, Windows 11 Pro (předinstalovaný s možností downgradu na Windows 10 Pro), Intel® Core™ i5, 8GB RAM, 256GB SSD, FHD
Více>>>
HP ProOne 440 G9 Intel® Core™ i5 i5-12500T 60,5 cm (23.8") 1920 x 1080 px Dotyková obrazovka All-in-One PC (vše v jednom) 8 GB DDR4-SDRAM 256 GB SSD Windows 11 Pro Černá:
The official marketing text of HP ProOne 440 G9 Intel® Core™ i5 i5-12500T 60,5 cm (23.8") 1920 x 1080 px Dotyková obrazovka All-in-One PC (vše v jednom) 8 GB DDR4-SDRAM 256 GB SSD Windows 11 Pro Černá as supplied by the manufacturer

Výkon na podnikové úrovni. Všestranné provedení.
HP ProOne 440 All-in-One poskytuje uživatelům komerční výkon, zabezpečení a škálovatelnost v kompaktním provedení. Tento počítač využívá nejnovější procesory Intel®[2] a spolehlivé zabezpečení, které je neustále aktivní[4].

Short summary description HP ProOne 440 G9 Intel® Core™ i5 i5-12500T 60,5 cm (23.8") 1920 x 1080 px Dotyková obrazovka All-in-One PC (vše v jednom) 8 GB DDR4-SDRAM 256 GB SSD Windows 11 Pro Černá:
This short summary of the HP ProOne 440 G9 Intel® Core™ i5 i5-12500T 60,5 cm (23.8") 1920 x 1080 px Dotyková obrazovka All-in-One PC (vše v jednom) 8 GB DDR4-SDRAM 256 GB SSD Windows 11 Pro Černá data-sheet is auto-generated and uses the product title and the first six key specs.

HP ProOne 440 G9, 60,5 cm (23.8"), Full HD, Intel® Core™ i5, 8 GB, 256 GB, Windows 11 Pro

Long summary description HP ProOne 440 G9 Intel® Core™ i5 i5-12500T 60,5 cm (23.8") 1920 x 1080 px Dotyková obrazovka All-in-One PC (vše v jednom) 8 GB DDR4-SDRAM 256 GB SSD Windows 11 Pro Černá:
This is an auto-generated long summary of HP ProOne 440 G9 Intel® Core™ i5 i5-12500T 60,5 cm (23.8") 1920 x 1080 px Dotyková obrazovka All-in-One PC (vše v jednom) 8 GB DDR4-SDRAM 256 GB SSD Windows 11 Pro Černá based on the first three specs of the first five spec groups.

HP ProOne 440 G9. Typ produktu: All-in-One PC (vše v jednom). Úhlopříčka displeje: 60,5 cm (23.8"), Typ HD rozlišení: Full HD, Rozlišení displeje: 1920 x 1080 px, Dotyková obrazovka, Typ panelu: IPS. Typ procesoru: Intel® Core™ i5, Takt procesoru: 2 GHz. Vnitřní paměť: 8 GB, Typ vnitřní paměti: DDR4-SDRAM. Celková kapacita úložiště: 256 GB, Ukládací médium: SSD. Integrovaný fotoaparát. Poskytovaný operační systém: Windows 11 Pro. Barva: Černá

5Mpx kamera s TNR

Zachyťte všechny detaily v různých prostředích díky 5Mpx kameře[3] s časovou redukcí šumu.

Procesor Intel® Core™

Udržujte produktivitu po celý den s HP Pro Tower 480 s nejnovějším procesorem Intel® Core™.[2]

Ochrana pomocí nástroje HP Wolf Security

HP Wolf Security pro firmy zajišťuje odolnou hardwarovou ochranu, která je neustále aktivní.[4]

Recyklovatelný vnější obal

Produkt s registrací EPEAT®[5] a certifikací ENERGY STAR® zahrnuje recyklovatelný vnější obal[6], který pochází ze 100 % z udržitelných zdrojů.

Obrazovka
Úhlopříčka displeje *
60,5 cm (23.8")
Rozlišení displeje *
1920 x 1080 px
Dotyková obrazovka *
Yes
Typ HD rozlišení *
Full HD
Jas displeje
250 cd/m²
Typ panelu
IPS
Barevný prostor
NTSC
Antireflexní obrazovka
Yes
Barevný gamut
72%
Procesor
Výrobce procesoru *
Intel
Typ procesoru *
Intel® Core™ i5
Generace procesoru
12. generace procesorů Intel® Core™ i5
Model procesoru *
i5-12500T
Počet jader procesoru
6
Počet vláken procesoru
12
Takt procesoru při přetaktování
4,4 GHz
Takt procesoru *
2 GHz
Vyrovnávací paměť procesoru
18 MB
Typ paměti cache procesoru
L3
Typ sběrnice
DMI4
Paměť
Vnitřní paměť *
8 GB
Typ vnitřní paměti
DDR4-SDRAM
Maximální vnitřní paměť *
64 GB
Paměťové sloty
1
Typ paměťových slotů
SO-DIMM
Frekvence paměti
3200 MHz
Rozvržení paměti
1 x 8 GB
Formát paměti
DIMM/SO-DIMM
Úložná média
Celková kapacita úložiště *
256 GB
Ukládací médium *
SSD
Počet nainstalovaných úložišť
1
Celková kapacita SSD
256 GB
Počet instalovaných SSD
1
Kapacita disku SSD
256 GB
Rozhraní pro disky SSD
PCI Express
NVMe
Yes
Formát SSD
M.2
Typ optické jednotky *
No
Integrovaná čtečka karet
Yes
Kompatibilní paměťové karty
SD
Grafika
Diskrétní grafický adaptér *
No
Diskrétní model grafického adaptéru *
Není dostupný
Integrovaný grafický adaptér *
Yes
Výrobce integrovaného GPU
Intel
Produktová řada integrovaného grafického adaptéru
Intel® UHD Graphics
Model grafického adaptéru na kartě *
Intel UHD Graphics 770
Zvuk
Zabudovaný mikrofon
Yes
Fotoaparát
Integrovaný fotoaparát *
Yes
Celkový počet megapixelů
5 MP
Kamera chránící soukromí
Yes
Počítačová síť
Wi-Fi *
No
Wi-Fi standard *
Není dostupný
Připojení na síť Ethernet *
Yes
Přenosová rychlost sítě Ethernet
10, 1000, 100 Mbit/s
Bluetooth *
No
Možnosti připojení
Počet portů Ethernetu (RJ-45)
1
Počet portů USB 3.2 (3.1 1. generace) Typ A *
2
Počet portů USB 3.2 (3.1 2. generace) Typ A *
3
Počet portů USB 3.2 (3.1 generace 2) typu C *
1
Počet HDMI portů *
1
Verze HDMI
1.4
Možnosti připojení
Počet připojení DisplayPorts
1
Vzhled
Barva *
Černá
Slot pro zámek
Yes
Rok uvedení na trh
2022
Země původu
Čína
Výkon
Typ produktu *
All-in-One PC (vše v jednom)
Tržní kategorie
Všední
Čipset základní desky
Intel Q670
Trusted Platform Module (TPM)
Yes
Verze Trusted Platform Module (TPM)
2.0
Software
Poskytovaný operační systém *
Windows 11 Pro
Předinstalovaný software
HP Noise Cancellation Software; HP Support Assistant; Koupit Office (prodává se samostatně); HP JumpStarts; HP Privacy Settings; HP Desktop Support Utilities; HP Setup Integrated OOBE; 30denní bezplatná zkušební verze aplikace Xerox® DocuShare®
Speciální funkce procesoru
Technologie Intel Enhanced Intel SpeedStep
Yes
Technologie Intel® Trusted Execution
Yes
Technologie Intel® VT-x s technologií Extended Page Tables (EPT)
Yes
Intel® Stable Image Platform Program (SIPP)
Yes
Intel® 64
Yes
Execute Disable Bit
Yes
Nečinné stavy
Yes
CPU konfigurace (max)
1
Dostupné možnosti začlenění
No
Virtualizační technologie Intel® VT-d
Yes
Technologie Intel® Virtualization (VT-x)
Yes
Charakteristiky specifické pro danou značku
HP JumpStart
Yes
HP Support Assistant (asistence)
Yes
Přední kamera
HP Webcam
HP segment
Firemní
HP Security tools (bezpečnostní nástroje)
Heslo po zapnutí počítače (v systému BIOS); Zakázání portů SATA (v systému BIOS); Heslo pro nastavení (v systému BIOS); Podpora visacích a lankových zámků na šasi; Povolení/zakázání sériových portů (v systému BIOS); HP Secure Erase; HP Sure Click; HP Sure Sense; HP Sure Recover; Integrovaný bezpečnostní čip TPM 2.0 dodaný se systémem Windows 10 (certifikace Common Criteria EAL4+); HP Sure Start Gen6; HP Sure Admin; HP BIOSphere Gen6; HP Client Security Manager Gen7; HP Tamper Lock; HP Sure Run Gen5
Nástroje správy
HP BIOS Configuration Utility (ke stažení); HP Client Catalog (ke stažení); HP Image Assistant; HP Management Integration Kit pro Microsoft System Center Configuration Management; HP System Software Manager (ke stažení); HP Cloud Recovery; HP Driver Packs; Ivanti Management Suite (ke stažení); HP Manageability Kit Gen 5
HP GTIN (EAN/UPC)
197029263506
Příkon
Výkon adaptéru
120 W
Hmotnost a rozměry
Šířka (s podstavcem)
539,3 mm
Hloubka (s podstavcem)
225 mm
Výška (s podstavcem)
379,4 mm
Hmotnost (se stojánkem)
7,77 kg
Hmotnost
7,77 kg
Šířka balení
660 mm
Hloubka balení
240 mm
Výška balení
462 mm
Hmotnost včetně balení
12,7 kg
Provozní podmínky
Provozní rozsah teplot (T-T)
10 - 35 °C
Doporučená provozní relativní vlhkost
5 - 90%
Udržitelnost
Dodržování předpisů v oblasti udržitelnosti
Yes
Osvědčení o udržitelnosti
ENERGY STAR
Obsah balení
Obsahuje myš
Yes
Včetně klávesnice
Yes
Konektivita klávesnice
Kabel
Další charakteristiky
Typ skříně
Vše v jednom
Úhlopříčka obrazovky (v metrických jednotkách)
60,5 cm
Integrovaný displej
Yes
Line-in
Yes
Line-out
Yes
Počet volných rozšiřujících pozic vnitřní paměti
1
Napájecí zdroj
350 W
Disclaimer HP ProOne 440 G9 Intel® Core™ i5 i5-12500T 60,5 cm (23.8") 1920 x 1080 px Dotyková obrazovka All-in-One PC (vše v jednom) 8 GB DDR4-SDRAM 256 GB SSD Windows 11 Pro Černá:
Disclaimer

[2] Vícejádrová technologie byla vyvinuta za účelem zvýšení výkonu určitých softwarových produktů. Výhody plynoucí z používání této technologie nejsou zaručené pro všechny zákazníky nebo softwarové aplikace. Výkon a taktovací frekvence se liší v závislosti na pracovním zatížení aplikací a konfiguracích hardwaru a softwaru. Číselné hodnoty u modelů, značek nebo názvů produktů Intel nemusí odpovídat výkonu.
[3] Volitelné příslušenství, které vyžaduje konfiguraci při zakoupení.
[4] HP Wolf Security pro firmy vyžaduje Windows 10 nebo 11 Pro či vyšší, zahrnuje různé bezpečnostní funkce HP a je k dispozici na počítačích HP Pro, Elite, pracovních stanicích a maloobchodních prodejních systémech. Příslušné bezpečnostní funkce jsou k dispozici v podrobnostech produktu.
[5] Vychází z registrace US EPEAT® podle normy IEEE 1680.1-2018 EPEAT®. Stav EPEAT® se v jednotlivých zemích liší. Další informace jsou k dispozici na adrese http://www.epeat.net.
[6] 100 % vnějšího obalu bylo vyrobeno z certifikovaných a recyklovaných vláken pocházejících z udržitelných zdrojů. Výplně z vláken obsahují 100 % recyklovaných dřevěných vláken a organického materiálu. Všechny plastové výplně obsahují více než 90 % recyklovaných plastů.

Zřeknutí se odpovědnosti pro technické specifikace
Některé funkce nejsou dostupné ve všech edicích nebo verzích systému Windows. Aby mohla být funkčnost systému Windows plně využita, systémy mohou vyžadovat instalaci vylepšeného nebo dodatečně zakoupeného hardwaru, ovladačů, softwaru nebo aktualizaci systému BIOS. Systém Windows se aktualizuje a spouští automaticky. Vyžaduje vysokorychlostní internet a účet Microsoft. Mohou být účtovány poplatky za internetové připojení a mohou existovat další požadavky pro aktualizace. Viz http://www.windows.com.
Tento systém má předinstalovaný software Windows 10 Pro a dodává se s licencí softwaru Windows 11 Pro a rezervací softwaru k obnovení systému. V jednu chvíli můžete používat pouze jednu verzi softwaru Windows. Pokud chcete přejít z jedné verze na druhou, je třeba odinstalovat jednu verzi a druhou nainstalovat. Před odinstalováním a instalací operačního systému je třeba zálohovat veškerá data (soubory, fotky apod.), aby nedošlo k jejich ztrátě.
Vícejádrová technologie byla vyvinuta za účelem zvýšení výkonu určitých softwarových produktů. Výhody plynoucí z používání této technologie nejsou zaručené pro všechny zákazníky nebo softwarové aplikace. Výkon a taktovací frekvence se liší v závislosti na pracovním zatížení aplikací a konfiguracích hardwaru i softwaru. Číslování, značky a názvy produktů Intel nemusí odpovídat výkonu.
Technologie Intel® Turbo Boost vyžaduje počítač s procesorem podporujícím funkci Intel Turbo Boost. Výkon funkce Intel Turbo Boost se liší v závislosti na hardwaru, softwaru a celkové konfiguraci systému. Další informace jsou k dispozici na adrese www.intel.com/technology/turboboost.
U počítačů s více než 3 GB paměti a 32bitovým operačním systémem může být v důsledku požadavků na systémové zdroje znepřístupněna část paměti. Adresování paměti větší než 4 GB vyžaduje 64bitový operační systém. Paměťové moduly podporují datové přenosy s rychlostí až 2 666 MT/s. Skutečná přenosová rychlost závisí na procesoru v systému. Podporovaná přenosová rychlost paměti je k dispozici ve specifikacích procesoru.
Vícejádrová technologie byla vyvinuta za účelem zvýšení výkonu určitých softwarových produktů. Výhody plynoucí z používání této technologie nejsou zaručené pro všechny zákazníky nebo softwarové aplikace. Výkon a taktovací frekvence se liší v závislosti na pracovním zatížení aplikací a na konfiguraci hardwaru a softwaru. Číselné hodnoty u modelů, značek nebo názvů produktů Intel nemusí odpovídat výkonu.
Výkon funkce Intel® Turbo Boost se liší v závislosti na hardwaru, softwaru a celkové konfiguraci systému. Více informací naleznete na stránce http://www.intel.com/technology/turboboost/.
V případě úložišť: 1 GB = 1 miliarda bajtů. 1 TB = 1 bilion bajtů. Skutečná formátovaná kapacita je nižší. Až 36 GB (systém Windows 10) místa na disku je vyhrazeno pro software k obnovení systému.
Vyžaduje konfiguraci při zakoupení.
Do zásuvky pro 2,5" disk SATA můžete vložit disk HDD i SSD.
Kombinace sluchátek/mikrofonu OMTP a CTIA.
Porty jsou volitelné a vyžadují konfiguraci při zakoupení – výběr z portů DisplayPort™ 1.4, HDMI 2.0 nebo sériového portu.
Vyžaduje bezdrátový přístupový bod a internetové připojení, které se prodávají samostatně. Dostupnost veřejných bezdrátových přístupových bodů je omezená. Rozhraní Wi-Fi 6 (802.11ax) je zpětně kompatibilní s předchozími specifikacemi 802.11.
Dostupnost se v jednotlivých zemích může lišit.
Aplikace HP Driver Packs není předem nainstalovaná, můžete si ji však stáhnout na adrese http://www.hp.com/go/clientmanagement.
Vyžaduje předplatné aplikace Ivanti Management Suite.
HP Management Integration Kit pro Microsoft System Center Configuration Management Gen 2 lze stáhnout na adrese http://www8.hp.com/us/en/ads/clientmanagement/overview.html.
HP Cloud Recovery je k dispozici na stolních počítačích a noteboocích HP Elite a Pro s procesory Intel® nebo AMD a vyžaduje otevřené kabelové síťové připojení. Poznámka: Pokud chcete zamezit ztrátě dat, je třeba před použitím zálohovat důležité soubory, data, fotky, videa atd. Podrobnosti jsou k dispozici na adrese https://support.hp.com/us-en/document/c05115630.
Stačí se zaregistrovat a můžete začít používat Xerox® DocuShare® Go. Žádné kreditní karty. Žádné závazky. Data budou k dispozici pouze v případě, že předplatné využijete před koncem bezplatné 90denní zkušební doby. Podrobnosti jsou k dispozici na adrese www.xerox.com/docusharego.
HP Smart Support vyžaduje instalaci platformy HP TechPulse. Další informace o aktivaci nebo stažení řešení HP Smart Support jsou k dispozici na adrese http://www.hp.com/smart-support.
Vyžaduje Windows 10 nebo vyšší a nastavení rozpoznávání obličeje pomocí funkce Windows Hello.
HP Sure Start Gen6 je k dispozici na vybraných počítačích HP a vyžaduje systém Windows 10 nebo vyšší.
HP Sure Recover je k dispozici na vybraných počítačích HP a vyžaduje Windows 10 nebo vyšší a otevřené síťové připojení. Pokud chcete zamezit ztrátě dat, je třeba před použitím aplikace HP Sure Recover zálohovat důležité soubory, data, fotky, videa atd. Síťové obnovení přes Wi-Fi je k dispozici pouze na počítačích s modulem Intel Wi-Fi.
HP Sure Run Gen5 je k dispozici na vybraných počítačích HP a vyžaduje Windows 10 nebo vyšší.
HP Client Security Manager Gen7 vyžaduje systém Windows a je k dispozici na vybraných počítačích HP Elite a Pro.
HP Sure Click vyžaduje Windows 10 a vyšší. Podrobnosti jsou k dispozici na adrese https://bit.ly/2PrLT6A_SureClick.
Některé napájecí zdroje nejsou k dispozici ve všech oblastech.
Vychází z registrace US EPEAT® podle normy IEEE 1680.1-2018 EPEAT®. Stav se v jednotlivých zemích liší. Další informace jsou k dispozici na adrese www.epeat.net.
Na této jednotce nelze přehrávat disky HD-DVD. Bez podpory DVD-RAM. Skutečná rychlost se může lišit. Nekopírujte materiály chráněné autorskými právy. Dvouvrstvé disky mají vyšší kapacitu než disky jednovrstvé. Disky vytvořené touto jednotkou nemusí být kompatibilní se všemi existujícími jednovrstvými přehrávači a jednotkami DVD.
Skutečný jas bude na displeji HP Sure View a dotykové obrazovce nižší.
Rozhraní Wi-Fi 6E vyžaduje pro práci v 6GHz pásmu směrovač Wi-Fi 6E, který se prodává samostatně. Dostupnost veřejných bezdrátových přístupových bodů je omezená. Rozhraní Wi-Fi 6E je zpětně kompatibilní s předchozími specifikacemi 802.11. K dispozici pouze v zemích, kde je podporováno rozhraní Wi-Fi 6E.
Od 1. listopadu 2023 budou všechny dodávky vyžadovat instalaci systému Windows na SSD pro efektivnější uživatelské prostředí. HDD lze nakonfigurovat pouze jako dodatečné datové jednotky, nikoli jako spouštěcí jednotku.
Procesor i5-13400 je dostupný pouze v oblasti APJ.
HP Sure Click vyžaduje Windows 10 a vyšší. Podrobnosti jsou k dispozici na adrese https://bit.ly/2PrLT6A_SureClick.
HP Sure Sense je k dispozici na vybraných počítačích HP a není dostupný na systému Windows 10 Home.
HP BIOSphere Gen6 vyžaduje Windows 10 nebo vyšší a je k dispozici na vybraných počítačích HP Pro a Elite. Funkce se mohou lišit v závislosti na platformě a konfiguraci.
HP Manageability Integration Kit je ke stažení na adrese http://www8.hp.com/us/en/ads/clientmanagement/overview.html.