location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteBook 650 15.6 inch G9 Intel® Core™ i5 i5-1235U Laptop 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Stříbrná

Značka:
Obvykle ochranná známka výrobce, pod kterou zákazníci firmu znají. Jeden výrobce může vyrábět zboží pod různými značkami. Někteří výrobci licencují své značky dalším firmám.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EliteBook
HP segment:
HP segment
Firemní
Název produktu:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
650 15.6 inch G9
Kód produktu:
Unikátní identifikátor produktu, který mu přiřadil jeho výrobce. Více kódů produktu může být přiřazeno k jednomu mateřskému kódu v případě, že jsou jejich specifikace identické. Tím se odstraní nesprávné kódy nebo nepodstatné logistické informace.
6A187EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0196548727483 show
Kategorie:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Kvalita datového listu: vytvořen/standardizován Icecatem
Kvalita produktových listů může mít několik úrovní:
načtena jen logistická data: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
vytvořen/standardizován Icecatem: the data-sheet is created or standardized by an Icecat editor.
Počet zhlédnutí produktu: 6824
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Poslední aktualizace:: 08 Apr 2024 01:25:21
Datum poslední změny produktového listu v katalogu Icecatu
End of life date: 08 Mar 2024
Product end of life date
CE Marking (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP EliteBook 650 15.6 inch G9 Intel® Core™ i5 i5-1235U Laptop 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Stříbrná
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Core™ i5-1235U (max. 4,4 GHz s technologií Intel® Turbo Boost, 12 MB mezipaměti L3, 10 jader, 12 vláken)
  • - Windows 11 Pro (předinstalovaný s možností downgradu na Windows 10 Pro)
  • - 39,6cm (15,6") displej FHD
  • - Grafika Intel® Iris® Xᵉ
  • - 8 GB memory; 512 GB SSD storage
Záruka: 1letá (1/1/0) omezená záruka zahrnuje 1letou záruku na díly a práci. Bez oprav u zákazníka. Podmínky záruky se mohou v jednotlivých zemích lišit. Záruka podléhá určitým omezením a výjimkám. Včetně služby podpory: 3letá hardwarová podpora HP pro notebooky s reakcí následující pracovní den u zákazníka. Smluvní podmínky jsou k dispozici na adrese https://cpc.ext.hp.com/portal/site/cpc/details/?serviceProductNumber=UA6A1E&selectedCountry=CZ&lang=cs_CZ
Long product name HP EliteBook 650 15.6 inch G9 Intel® Core™ i5 i5-1235U Laptop 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Stříbrná :
The short editorial description of HP EliteBook 650 15.6 inch G9 Intel® Core™ i5 i5-1235U Laptop 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Stříbrná

EliteBook 650 15.6 inch G9 Notebook PC, 15.6", Windows 11 Pro (předinstalovaný s možností downgradu na Windows 10 Pro), Intel® Core™ i5, 8GB RAM, 512GB SSD, FHD
Více>>>
HP EliteBook 650 15.6 inch G9 Intel® Core™ i5 i5-1235U Laptop 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Stříbrná:
The official marketing text of HP EliteBook 650 15.6 inch G9 Intel® Core™ i5 i5-1235U Laptop 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Stříbrná as supplied by the manufacturer

Dopřejte si mimořádný výkon
HP EliteBook 650 je cenově výhodný, výkonný a zabezpečený počítač, který umožňuje snadnou standardizaci a poskytuje koncovým uživatelům nástroje potřebné pro práci téměř odkudkoli. Tento počítač byl navržen s ohledem na základní potřeby firem a nabízí funkce pro spolupráci, výkon a zabezpečení, které vaše firma potřebuje, aby udržela krok s dobou.

Short summary description HP EliteBook 650 15.6 inch G9 Intel® Core™ i5 i5-1235U Laptop 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Stříbrná:
This short summary of the HP EliteBook 650 15.6 inch G9 Intel® Core™ i5 i5-1235U Laptop 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Stříbrná data-sheet is auto-generated and uses the product title and the first six key specs.

HP EliteBook 650 15.6 inch G9, Intel® Core™ i5, 3,3 GHz, 39,6 cm (15.6"), 1920 x 1080 px, 8 GB, 512 GB

Long summary description HP EliteBook 650 15.6 inch G9 Intel® Core™ i5 i5-1235U Laptop 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Stříbrná:
This is an auto-generated long summary of HP EliteBook 650 15.6 inch G9 Intel® Core™ i5 i5-1235U Laptop 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Stříbrná based on the first three specs of the first five spec groups.

HP EliteBook 650 15.6 inch G9. Typ produktu: Laptop, Formát: Plastový obal. Typ procesoru: Intel® Core™ i5, Model procesoru: i5-1235U, Takt procesoru: 3,3 GHz. Úhlopříčka displeje: 39,6 cm (15.6"), Typ HD rozlišení: Full HD, Rozlišení displeje: 1920 x 1080 px. Vnitřní paměť: 8 GB, Typ vnitřní paměti: DDR4-SDRAM. Celková kapacita úložiště: 512 GB, Ukládací médium: SSD. Model grafického adaptéru na kartě: Intel Iris Xe Graphics. Poskytovaný operační systém: Windows 11 Pro. Barva: Stříbrná

Reproduktory s křišťálově čistým zvukem

Vychutnejte si křišťálově čistý zvuk, který zajišťují technologie HP Dynamic Audio[5] a HP AI Noise Reduction[6].

Nejnovější procesor Intel®

Tento celosvětově dostupný notebook s nejnovějším procesorem Intel®[2] nabízí snadnou údržbu a vysoký výkon.

Ochrana pomocí nástroje HP Wolf Security

HP Wolf Security pro firmy zajišťuje odolnou hardwarovou ochranu, která je neustále aktivní.[8]

Přispějte k lepší budoucnosti

100 % vnějšího obalu počítače pochází z udržitelných zdrojů.[10]

HP Sure Sense

Malwarové hrozby se rychle vyvíjí a klasické antivirové programy nedokážou vždy rozpoznat nové útoky. Chraňte počítač před dosud neznámými hrozbami díky nástroji HP Sure Sense, který využívá umělou inteligenci s prvky hlubokého učení, aby poskytoval prvotřídní ochranu před pokročilým malwarem.

Automatické obnovení po útocích na firmware

Útoky na firmware mohou zcela ochromit počítač. Chraňte počítač díky samoopravnému systému BIOS od společnosti HP – nástroj HP Sure Start Gen7 automaticky obnoví systém BIOS po útoku malwaru, rootkitů nebo poškození.

Ochraňte své soukromí

Již nikdy se nemusíte obávat, že vás někdo sleduje, díky integrované kameře HP Privacy s mechanickou závěrkou na ochranu před zlomyslným sledováním.

Spolehněte se na zabezpečení počítače

Zamezte nežádoucím změnám bezpečnostního nastavení a pomozte omezit šíření malwaru díky nástroji HP Sure Run Gen5, který dokáže rozpoznat a izolovat hrozby a poskytnout zprávu o snaze útočníků ukončit procesy.

Nenechte se ničím omezovat

Mějte dostatek výkonu po celý den se systémem Windows 10 Pro a spolehněte se na silné zabezpečení, funkce pro spolupráci a možnosti připojení od společnosti HP. [1]

Vysoký výkon, vysoká přenositelnost

Využívejte úžasnou kombinaci responzivního výkonu, připojení a rychlosti díky procesoru Intel® Core™ 12. generace, který umožňuje rychlé a spolehlivé spouštění, tvorbu a připojení. [2]

Budete vypadat skvěle i ve špatném osvětlení

Optimalizujte videohovory za zhoršených světelných podmínek díky kameře HD a časové redukci šumu, která snižuje účinky vizuálního šumu a pixelizace. [6]

Rychlá a efektivní bezdrátová síť LAN

Přenosnost počítače a spolehlivost rychlého připojení určuje, kde můžete pracovat. Využívejte rychlé a spolehlivé připojení v prostředí s vysokou četností bezdrátových sítí díky gigabitové technologii Wi-Fi 6. [3]

Spolehlivé procházení

Chraňte počítač před webovými stránkami, soubory Microsoft Office jen pro čtení a přílohami PDF s malwarem, ransomwarem nebo viry díky hardwarovému zabezpečení funkce HP Sure Click. [4]

Vzhled
Typ produktu *
Laptop
Barva *
Stříbrná
Formát *
Plastový obal
Tržní kategorie
Prémiový
Rok uvedení na trh
2022
Země původu
Čína
Originální značka
HP
Obrazovka
Úhlopříčka displeje *
39,6 cm (15.6")
Rozlišení displeje *
1920 x 1080 px
Dotyková obrazovka *
No
Typ HD rozlišení
Full HD
Typ panelu
IPS
Antireflexní obrazovka
Yes
Technologie rámečku displeje
Micro-Edge
Jas displeje
400 cd/m²
Úhlopříčka obrazovky (v metrických jednotkách)
39,6 cm
Barevný prostor
NTSC
Barevný gamut
72%
Procesor
Výrobce procesoru *
Intel
Typ procesoru *
Intel® Core™ i5
Generace procesoru
12. generace procesorů Intel® Core™ i5
Model procesoru *
i5-1235U
Počet jader procesoru
10
Počet vláken procesoru
12
Takt procesoru při přetaktování
4,4 GHz
Takt procesoru *
3,3 GHz
Vyrovnávací paměť procesoru
12 MB
Typ paměti cache procesoru
L3
Nastavitelný TDP-down
12 W
Paměť
Vnitřní paměť *
8 GB
Typ vnitřní paměti
DDR4-SDRAM
Frekvence paměti
3200 MHz
Rozvržení paměti
1 x 8 GB
Paměťové sloty
2x SO-DIMM
Počet volných rozšiřujících pozic vnitřní paměti
1
ECC
No
Non-ECC
Yes
Úložná média
Celková kapacita úložiště *
512 GB
Ukládací médium *
SSD
Celková kapacita SSD
512 GB
Počet instalovaných SSD
1
Kapacita disku SSD
512 GB
Rozhraní pro disky SSD
PCI Express
NVMe
Yes
Formát SSD
M.2
Typ optické jednotky *
No
Grafika
Diskrétní model grafického adaptéru *
Není dostupný
Integrovaný grafický adaptér *
Yes
Výrobce integrovaného GPU
Intel
Diskrétní grafický adaptér *
No
Produktová řada integrovaného grafického adaptéru
Intel Iris Xe Graphics
Model grafického adaptéru na kartě *
Intel Iris Xe Graphics
Zvuk
Vestavěné reproduktory
Yes
Počet zabudovaných reproduktorů
2
Zabudovaný mikrofon
Yes
Počet mikrofonů
2
Fotoaparát
Přední kamera
Yes
Formát signálu přední kamery
720p
Typ HD přední kamery
HD
Infračervená kamera
Yes
Počítačová síť
Wi-Fi standard *
Wi-Fi 6E (802.11ax)
Standardy Wi-Fi
Wi-Fi 6E (802.11ax)
Mobilní síťové připojení *
No
Typ antény
2x2
Model řadiče WLAN
Intel Wi-Fi 6E AX211
Výrobce ovladače WLAN
Intel
Bluetooth
Yes
Verze Bluetooth
5.3
Možnosti připojení
Počet portů USB 3.2 (3.1 1. generace) Typ A *
3
Počet portů Ethernetu (RJ-45)
1
Počet HDMI portů *
1
Verze HDMI
2.0
Počet portů Thunderbolt 4
1
Kombinovaný port sluchátek/mikrofonu
Yes
Alternativní režim portu USB typu C na DisplayPort
Yes
USB Power Delivery
Yes
Klávesnice
Speciální vlastnosti klávesnice
Odolná proti polití
Polohovací zařízení
Clickpad
Numerické klávesy *
Yes
Podsvícení klávesnice
Yes
Voděodolná klávesnice
Yes
Model vstupního zařízení
Klávesnice HP Premium
Software
Předinstalovaný software
HP Connection Optimizer; HP Hotkey Support; HP MAC Address Manager; HP Support Assistant; HP Power Manager; myHP; HP Privacy Settings; Touchpoint Customizer for Commercial; HP Notifications; HP Quick Touch
Poskytovaný operační systém *
Windows 11 Pro
Speciální funkce procesoru
Technologie Intel® Flex Memory Access
Yes
Technologie Intel® Trusted Execution
Yes
Technologie Intel® VT-x s technologií Extended Page Tables (EPT)
Yes
Execute Disable Bit
Yes
CPU konfigurace (max)
1
Dostupné možnosti začlenění
No
Virtualizační technologie Intel® VT-d
Yes
Technologie Intel® Virtualization (VT-x)
Yes
Charakteristiky specifické pro danou značku
Typ reproduktoru
HP Dual Speakers
HP Connection Optimizer
Yes
HP Support Assistant (asistence)
Yes
HP Smart AC Adapter
Yes
Přední kamera
HP Privacy HD IR
HP Security tools (bezpečnostní nástroje)
Modul Absolute Persistence; HP DriveLock a Automatic DriveLock; HP Secure Erase; HP Sure Click; HP Sure Sense; Aktualizace systému BIOS přes síť; HP Sure Admin; HP BIOSphere Gen6; HP Client Security Manager Gen7; Integrovaný bezpečnostní čip TPM 2.0 (certifikace Common Criteria EAL4+ a FIPS 140-2 Level 2); HP Sure Start Gen7; HP Wake on WLAN; HP Tamper Lock; HP Sure Run Gen5; HP Sure Recover Gen5; Počítač s podporou zabezpečeného jádra
Nástroje správy
HP Client Management Script Library (ke stažení); HP Driver Packs (ke stažení); HP Client Catalog (ke stažení); HP Manageability Integration Kit Gen4 (ke stažení); HP Image Assistant Gen5 (ke stažení); HP Patch Assistant (ke stažení); HP Cloud Recovery; HP Connect pro Microsoft Endpoint Manager
Poskytnutý HP software
HP Hotkey Support; HP MAC Address Manager; myHP; HP Privacy Settings; Touchpoint Customizer for Commercial; HP Notifications; HP QuickDrop; HP Quick Touch
HP segment
Firemní
HP GTIN (EAN/UPC)
196548727483
Baterie
Typ baterie
Lithium-ion (Li-ion)
Počet článků baterie
3
Kapacita baterie *
51 Wh
Hmotnost baterie
180 g
Příkon
Výkon adaptéru
45 W
Vstupní frekvence adaptéru
50 - 60 Hz
Vstupní napětí adaptéru
100 - 240 V
Bezpečnost
Čtečka otisků prstů
Yes
Trusted Platform Module (TPM)
Yes
Verze Trusted Platform Module (TPM)
2.0
Ochrana heslem
Yes
Ochrana heslem
BIOS, Při zapnutí, Uživatel
Udržitelnost
Dodržování předpisů v oblasti udržitelnosti
Yes
Osvědčení o udržitelnosti
CCC, ENERGY STAR, GS mark
Udržitelné technologie a materiály
Nízký obsah halogenů; Dostupné hromadné balení; Vnitřní krabice s výplní z lisované buničiny obsahuje 100 % recyklovatelných materiálů z udržitelných zdrojů; Vnější krabice a výplně z vlnité lepenky obsahují 100 % recyklovatelných materiálů z udržitelných zdrojů; 10% podíl recyklovaných plastů od spotřebitelů; Šasi reproduktorů z plastů končících v oceánech
Hmotnost a rozměry
Šířka
359,4 mm
Hloubka
233,9 mm
Výška
19,9 mm
Hmotnost *
1,74 kg
Údaje o balení
Šířka balení
69 mm
Hloubka balení
520 mm
Výška balení
305 mm
Obsah balení
Stylus
No
Další charakteristiky
Správa napájení
Yes
Počet reproduktorů
2
Disclaimer HP EliteBook 650 15.6 inch G9 Intel® Core™ i5 i5-1235U Laptop 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Stříbrná:
Disclaimer

[2] Vícejádrová technologie byla vyvinuta za účelem zvýšení výkonu určitých softwarových produktů. Výhody plynoucí z používání této technologie nejsou zaručené pro všechny zákazníky nebo softwarové aplikace. Výkon a taktovací frekvence se liší v závislosti na pracovním zatížení aplikací a konfiguracích hardwaru a softwaru. Číselné hodnoty u modelů, značek nebo názvů produktů Intel nemusí odpovídat výkonu.
[5] Technologie HP Dynamic Audio vyžaduje systém Windows 10 nebo vyšší, který je kompatibilní s interními reproduktory počítače a analogovými sluchátky s mikrofonem.
[6] Vyžaduje aplikaci myHP a operační systém Windows.
[8] HP Wolf Security pro firmy vyžaduje Windows 10 a vyšší, zahrnuje různé bezpečnostní funkce HP a je k dispozici na počítačích HP Pro, Elite, pracovních stanicích a maloobchodních prodejních systémech. Příslušné bezpečnostní funkce a požadavky na operační systém jsou k dispozici v podrobnostech produktu.
[10] 100 % vnějšího obalu bylo vyrobeno z certifikovaných a recyklovaných vláken pocházejících z udržitelných zdrojů. Výplně z vláken byly vyrobeny ze 100% recyklovaných dřevěných vláken a organického materiálu. Všechny plastové výplně byly vyrobeny z více než 90% recyklovaného plastu.

[1] Některé funkce nejsou dostupné ve všech edicích nebo verzích systému Windows. Systémy mohou vyžadovat aktualizovaný nebo samostatně zakoupený hardware, ovladače či aktualizovaný systém BIOS, aby bylo možné využívat všech výhod systému Windows. Systém Windows se aktualizuje a spouští automaticky. Vyžaduje vysokorychlostní internet a účet Microsoft. Mohou být účtovány poplatky za internetové připojení a na aktualizace se časem mohou vztahovat další požadavky. Viz http://www.windows.com. Tento systém má předinstalovaný software Windows 10 Pro a dodává se s licencí softwaru Windows 11 Pro a rezervací softwaru k obnovení systému. V jednu chvíli můžete používat pouze jednu verzi softwaru Windows. Pokud chcete přejít z jedné verze na druhou, je třeba odinstalovat jednu verzi a druhou nainstalovat. Před odinstalováním a instalací operačního systému je třeba zálohovat veškerá data (soubory, fotky apod.), aby nedošlo k jejich ztrátě.
[3] Vyžaduje se bezdrátový přístupový bod a internetové připojení, které se prodávají samostatně. Dostupnost veřejných bezdrátových přístupových bodů je omezená. Rozhraní Wi-Fi 6 je zpětně kompatibilní s předchozími specifikacemi 802.11. Specifikace pro rozhraní Wi-Fi 6 (802.11ax) jsou ve fázi návrhu a nejsou konečné. Pokud se budou konečné specifikace lišit od navrhovaných, může být ovlivněna schopnost počítače komunikovat s ostatními zařízeními sítě 802.11ax. Využívejte síť Wi-Fi® 6 (802.11ax) s podporou gigabitového připojení při přenosu souborů mezi dvěma zařízeními, která jsou připojené ke stejnému směrovači. Vyžaduje se bezdrátový směrovač, který se prodává samostatně a podporuje 160MHz kanály.
[4] HP Sure Click podporuje prohlížeče Microsoft Internet Explorer a Chromium™. Mezi podporované přílohy patří Microsoft Office (Word, Excel, PowerPoint) a soubory PDF v režimu jen pro čtení, pokud je nainstalovaná sada Microsoft Office nebo Adobe Acrobat.

Zřeknutí se odpovědnosti pro technické specifikace
Některé funkce nejsou dostupné ve všech edicích nebo verzích systému Windows. Aby mohla být funkčnost systému Windows plně využita, systémy mohou vyžadovat instalaci vylepšeného nebo dodatečně zakoupeného hardwaru, ovladačů, softwaru nebo aktualizaci systému BIOS. Systém Windows se aktualizuje a spouští automaticky. Vyžaduje vysokorychlostní internet a účet Microsoft. Mohou být účtovány poplatky za internetové připojení a mohou existovat další požadavky pro aktualizace. Viz http://www.windows.com.
Tento systém má předinstalovaný software Windows 10 Pro a dodává se s licencí softwaru Windows 11 Pro a rezervací softwaru k obnovení systému. V jednu chvíli můžete používat pouze jednu verzi softwaru Windows. Pokud chcete přejít z jedné verze na druhou, je třeba odinstalovat jednu verzi a druhou nainstalovat. Před odinstalováním a instalací operačního systému je třeba zálohovat veškerá data (soubory, fotky apod.), aby nedošlo k jejich ztrátě.
Vícejádrová technologie byla vyvinuta za účelem zvýšení výkonu určitých softwarových produktů. Výhody plynoucí z používání této technologie nejsou zaručené pro všechny zákazníky nebo softwarové aplikace. Výkon a taktovací frekvence se liší v závislosti na pracovním zatížení aplikací a konfiguracích hardwaru a softwaru. Číselné hodnoty u modelů, značek nebo názvů produktů Intel nemusí odpovídat výkonu.
Rychlost procesoru představuje režim maximálního výkonu; v režimu optimálního využití baterie procesory poběží na nižší výkon.
Výkon technologie Intel® Turbo Boost se liší v závislosti na hardwaru, softwaru a celkové konfiguraci systému. Další informace naleznete na stránce www.intel.com/technology/turboboost.
Vícejádrová technologie byla vyvinuta za účelem zvýšení výkonu určitých softwarových produktů. Výhody plynoucí z používání této technologie nejsou zaručené pro všechny zákazníky nebo softwarové aplikace. Výkon a taktovací frekvence se liší v závislosti na pracovním zatížení aplikací a na konfiguraci hardwaru a softwaru. Číselné hodnoty u modelů, značek nebo názvů produktů Intel nemusí odpovídat výkonu.
Výkon funkce Intel® Turbo Boost se liší v závislosti na hardwaru, softwaru a celkové konfiguraci systému. Více informací naleznete na stránce http://www.intel.com/technology/turboboost/.
V případě úložišť: 1 Gb = 1 miliarda bajtů. 1 TB = 1 bilion bajtů. Skutečná formátovaná kapacita je nižší. Až 30 Gb místa na disku (systém Windows 10 a 11) je vyhrazeno pro software k obnovení systému.
Aby mohlo rozhraní Wi-Fi 6E fungovat ve frekvenčním pásmu 6 GHz, je třeba samostatně prodávaný směrovač podporující rozhraní Wi-Fi 6E. Dostupnost veřejných bezdrátových přístupových bodů je omezená. Rozhraní Wi-Fi 6E je zpětně kompatibilní s předchozími specifikacemi 802.11. Dostupné v zemích, kde je rozhraní Wi-Fi 6E podporováno.
Pomocí bezdrátové technologie Miracast může počítač promítat projekci na televizory a projektory nebo ji streamovat.
Rozhraní SuperSpeed USB 20 Gb/s není k dispozici s portem Thunderbolt™ 4.
Ke sledování obrázků ve vysokém rozlišení je třeba obsah HD.
Intel® Iris® X vyžaduje konfiguraci systému s procesorem Intel® Core™ i5 nebo i7 a dvoukanálovou pamětí. Intel® Iris® X s procesorem Intel® Core™ i5 nebo 7 a jednokanálovou pamětí bude fungovat pouze jako grafika UHD.
Podsvícená klávesnice je volitelné příslušenství.
Rozlišení závisí na parametrech monitoru a nastavení jeho rozlišení a hloubky barev.
Skutečný jas bude na dotykové obrazovce nižší.
Modul WWAN je volitelné příslušenství, které vyžaduje tovární konfiguraci a samostatnou smlouvu o poskytování služeb. Informujte se u poskytovatele služeb o pokrytí a dostupnosti ve své oblasti. Rychlost připojení závisí na lokalitě, prostředí, stavu sítě a dalších faktorech. 4G LTE není k dispozici u všech produktů ani ve všech oblastech.
HP Support Assistant vyžaduje systém Windows a přístup k internetu.
Výdrž baterie MM18 se liší v závislosti na různých faktorech, včetně konkrétního modelu, konfigurace, spuštěných aplikací, funkcí, míry využití, bezdrátového připojení a nastavení řízení spotřeby. Maximální kapacita baterie vlivem dlouhodobého používání přirozeně klesá. Podrobnosti jsou k dispozici na adrese http://www.bapco.com.
Aplikace HP Driver Packs není předem nainstalovaná, můžete si ji však stáhnout na adrese http://www.hp.com/go/clientmanagement.
HP Manageability Integration Kit je ke stažení na adrese http://www.hp.com/go/clientmanagement.
HP Patch Assistant je k dispozici na vybraných počítačích HP s nástrojem HP Manageability Kit, které jsou spravovány přes aplikaci Microsoft System Center Configuration Manager. HP Manageability Integration Kit lze stáhnout na adrese http://www8.hp.com/us/en/ads/clientmanagement/overview.html.
HP Cloud Recovery je k dispozici na stolních počítačích a noteboocích Z od HP, HP Elite a Pro s procesory Intel® nebo AMD a vyžaduje otevřené kabelové síťové připojení. Poznámka: Pokud chcete zamezit ztrátě dat, je třeba před použitím zálohovat důležité soubory, data, fotky, videa atd. Podrobnosti jsou k dispozici na adrese https://support.hp.com/us-en/document/c05115630.
HP Connect pro Microsoft Endpoint Manager je k dispozici v obchodě Azure Marketplace pro počítače HP Pro, Elite, Z a prodejní systémy spravované pomocí nástroje Microsoft Endpoint Manager. Vyžaduje předplatné aplikace Microsoft Endpoint Manager, které se prodává samostatně. Vyžaduje síťové připojení.
Agent Absolute je při dodání vypnutý a zákazníci ho mohou aktivovat, jakmile si zakoupí předplatné. Předplatná je možné zakoupit na dobu až několika let. Služba je omezena, ověřte si podmínky společnosti Absolute týkající se dostupnosti mimo USA. Služba záruky absolutního obnovení se řadí mezi omezené záruky. Záruka podléhá určitým omezením. Podrobnosti jsou k dispozici na adrese http://www.absolute.com/company/legal/agreements/computrace-agreement. Odstranění dat je volitelná služba poskytovaná společností Absolute Software. Při využití této služby se záruka obnovení stává neplatnou. Aby zákazníci mohli využít službu odstranění dat, musí nejprve podepsat předautorizační dohodu a buď získat kód PIN, nebo si zakoupit jeden či více tokenů RSA SecurID od společnosti Absolute Software.
HP Secure Erase vyhovuje metodám stanoveným ve speciální publikaci pro čištění médií 800-88 Národního ústavu pro normy a technologii. HP Secure Erase nepodporuje platformy s technologií Intel® Optane™.
HP Sure Click vyžaduje systém Windows 10 Pro a vyšší nebo Enterprise. Podrobnosti jsou k dispozici na adrese https://bit.ly/2PrLT6A_SureClick.
HP Sure Sense je dostupný u vybraných počítačů HP se systémem Windows 10 Pro, Windows 10 Enterprise, Windows 11 Pro nebo Windows 11 Enterprise OS.
HP Sure Admin vyžaduje Windows 10 nebo vyšší, HP BIOS, HP Manageability Integration Kit z adresy http://www.hp.com/go/clientmanagement a aplikaci pro chytré telefony HP Sure Admin Local Access Authenticator z obchodů Google Play nebo Apple Store.
Funkce nástroje HP BIOSphere Gen6 se mohou lišit v závislosti na platformě a konfiguraci.
HP Client Security Manager Gen7 vyžaduje systém Windows a je k dispozici na vybraných počítačích HP Elite a Pro.
HP Sure Start Gen7 je k dispozici u vybraných počítačů HP a vyžaduje systém Windows 10 nebo vyšší.
HP Sure Run Gen5 je k dispozici na vybraných počítačích HP a vyžaduje systém Windows 10 a vyšší.
HP Sure Recover Gen5 s technologií Embedded Reimaging je volitelné příslušenství, které vyžaduje systém Windows 10 a konfiguraci při zakoupení. Pokud chcete zamezit ztrátě dat, je třeba před použitím zálohovat důležité soubory, data, fotky, videa atd. Síťové obnovení přes rozhraní Wi-Fi je k dispozici pouze na počítačích s modulem Intel Wi-Fi.
HP Fingerprint Sensor je volitelné příslušenství, které vyžaduje konfiguraci při zakoupení.
Skutečná provozní doba baterie (Wh) se může od uvedené kapacity lišit. Kapacita baterie přirozeně klesá vlivem životnosti obálky, času, používání, prostředí, teploty, systémové konfigurace, využívaných aplikací, funkcí, nastavení správy napájení a dalších faktorů.
Dostupnost se v jednotlivých zemích může lišit.
Služby HP Care Pack se prodávají samostatně. Úrovně služeb a reakční doby balíčků HP Care Pack se mohou v různých oblastech lišit. Služba začíná platit od data zakoupení hardwaru. Mohou platit určitá omezení. Podrobnosti jsou k dispozici na adrese www.hp.com/go/cpc. Služby HP podléhají příslušným smluvním podmínkám společnosti HP, které zákazník obdržel nebo na ně byl odkázán při zakoupení. Zákazník může mít dodatečná zákonná práva podle příslušných místních předpisů, přičemž tato práva nejsou ovlivněna podmínkami služeb HP ani omezenou zárukou HP poskytnutou s produktem HP.
Vychází z registrace US EPEAT® podle normy IEEE 1680.1-2018 EPEAT®. Stav EPEAT® se v jednotlivých zemích liší. Další informace jsou k dispozici na adrese www.epeat.net.
Externí napájecí zdroje, napájecí kabely, ostatní kabely a periferie nemají nízký obsah halogenů. Servisní díly obdržené po zakoupení nemusí mít nízký obsah halogenů.
Druhé úložiště je k dispozici pouze se základní jednotkou bez WWAN a primárním úložištěm M.2.
Integrovaná grafika závisí na procesoru. Technologie NVIDIA® Optimus™ vyžaduje procesor Intel společně se samostatnou grafikou NVIDIA® GeForce® a je podporována v systému Windows 10 Pro. S technologií NVIDIA® Optimus™ nemusí být na některých systémech dostupné všechny funkce samostatné grafiky (např. aplikace OpenGL budou využívat integrovanou jednotku GPU, případně APU).
Druhé úložiště je k dispozici pouze se základní jednotkou bez WWAN a primárním úložištěm M.2.
Slot SIM není bez konfigurace sítě WWAN přístupný pro uživatele.
Intel vPro® vyžaduje 64bitový systém Windows 10 Pro nebo vyšší, procesor s podporou technologie vPro, čipovou sadu s podporou technologie vPro, kabelovou síť LAN nebo Wi-Fi 6E WLAN s podporou technologie vPro a TPM 2.0. Některé funkce vyžadují pro svou činnost dodatečný software třetích stran. Funkce technologie vPro® Essentials a Enterprise se liší. Viz http://intel.com/vpro.
1TB disk PCIe® Gen4x4 NVMe™ M.2 SSD TLC je k dispozici pouze pro Hongkong, Tchaj-wan a Čínu.
Řešení HP Smart Support automaticky shromažďuje telemetrii potřebnou k úvodnímu spuštění produktu, aby mohlo poskytnout konfigurační data na úrovni zařízení a přehled o jeho stavu. Je předinstalováno u vybraných produktů v rámci služby HP Factory Configuration Services nebo je lze stáhnout. Další informace o tom, jak povolit službu HP Smart Support nebo jak si ji stáhnout, naleznete na adrese http://www.hp.com/smart-support.