location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Victus by HP 15L TG02-0000nc AMD Ryzen™ 3 5300G 8 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1650 Windows 11 Home Tower PC Stříbrná

Značka:
Obvykle ochranná známka výrobce, pod kterou zákazníci firmu znají. Jeden výrobce může vyrábět zboží pod různými značkami. Někteří výrobci licencují své značky dalším firmám.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Victus by HP
Název produktu:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
15L TG02-0000nc
Kód produktu:
Unikátní identifikátor produktu, který mu přiřadil jeho výrobce. Více kódů produktu může být přiřazeno k jednomu mateřskému kódu v případě, že jsou jejich specifikace identické. Tím se odstraní nesprávné kódy nebo nepodstatné logistické informace.
667B9EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0196548254491 show
Kategorie:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PC/pracovní stanice Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Kvalita datového listu: vytvořen/standardizován Icecatem
Kvalita produktových listů může mít několik úrovní:
načtena jen logistická data: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
vytvořen/standardizován Icecatem: the data-sheet is created or standardized by an Icecat editor.
Počet zhlédnutí produktu: 2216
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Poslední aktualizace:: 11 Mar 2024 09:14:46
Datum poslední změny produktového listu v katalogu Icecatu
End of life date: 31 Dec 2022
Product end of life date
Bullet Points Victus by HP 15L TG02-0000nc AMD Ryzen™ 3 5300G 8 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1650 Windows 11 Home Tower PC Stříbrná
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - AMD Ryzen™ 3 5300G (max. zvýšený takt 4,2 GHz, 8 MB mezipaměti L3, 4 jádra, 8 vláken)
  • - Windows 11 Home
  • - NVIDIA® GeForce® GTX 1650 (4 GB vyhrazené paměti GDDR5)
  • - 8 GB memory; 512 GB SSD storage
Záruka: 2letá (2/2/0) omezená záruka zahrnuje 2letou záruku na díly a práci. Bez oprav u zákazníka. Smluvní podmínky se mohou v jednotlivých zemích lišit. Záruka podléhá určitým omezením a výjimkám.
Long product name Victus by HP 15L TG02-0000nc AMD Ryzen™ 3 5300G 8 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1650 Windows 11 Home Tower PC Stříbrná :
The short editorial description of Victus by HP 15L TG02-0000nc AMD Ryzen™ 3 5300G 8 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1650 Windows 11 Home Tower PC Stříbrná

Victus by HP 15L Gaming Desktop TG02-0000nc Bundle PC, Windows 11 Home, AMD Ryzen™ 3, 8GB RAM, 512GB SSD, NVIDIA® GeForce GTX 1650
Více>>>
Victus by HP 15L TG02-0000nc AMD Ryzen™ 3 5300G 8 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1650 Windows 11 Home Tower PC Stříbrná:
The official marketing text of Victus by HP 15L TG02-0000nc AMD Ryzen™ 3 5300G 8 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1650 Windows 11 Home Tower PC Stříbrná as supplied by the manufacturer

Snadná práce. Intuitivní hraní.
Herní stolní počítač Victus od HP 15L představuje jedno zařízení na všechny aktivity. S výkonným procesorem AMD[1,2] a působivou grafikou můžeš hrát bez omezení. Nejnovější systém Windows 11, rozhraní Bluetooth®, velké úložiště a 9 portů USB zajišťuje bezproblémový přechod na práci nebo streamování. OMEN Gaming Hub ti navíc umožní ovládat osvětlení RGB a další výkonnostní funkce.

Short summary description Victus by HP 15L TG02-0000nc AMD Ryzen™ 3 5300G 8 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1650 Windows 11 Home Tower PC Stříbrná:
This short summary of the Victus by HP 15L TG02-0000nc AMD Ryzen™ 3 5300G 8 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1650 Windows 11 Home Tower PC Stříbrná data-sheet is auto-generated and uses the product title and the first six key specs.

Victus by HP 15L TG02-0000nc, 4 GHz, AMD Ryzen™ 3, 5300G, 8 GB, 512 GB, Windows 11 Home

Long summary description Victus by HP 15L TG02-0000nc AMD Ryzen™ 3 5300G 8 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1650 Windows 11 Home Tower PC Stříbrná:
This is an auto-generated long summary of Victus by HP 15L TG02-0000nc AMD Ryzen™ 3 5300G 8 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1650 Windows 11 Home Tower PC Stříbrná based on the first three specs of the first five spec groups.

Victus by HP 15L TG02-0000nc. Takt procesoru: 4 GHz, Typ procesoru: AMD Ryzen™ 3, Model procesoru: 5300G. Vnitřní paměť: 8 GB, Typ vnitřní paměti: DDR4-SDRAM, Frekvence paměti: 3200 MHz. Celková kapacita úložiště: 512 GB, Ukládací médium: SSD. Diskrétní model grafického adaptéru: NVIDIA® GeForce® GTX 1650. Poskytovaný operační systém: Windows 11 Home. Napájecí zdroj: 350 W. Typ skříně: Tower. Typ produktu: PC. Hmotnost: 6,31 kg. Barva: Stříbrná

Skvělé specifikace, skvělé hraní
Skvělé specifikace, skvělé hraní

S procesorem AMD[1,2], působivou grafikou a rozhraním Bluetooth® a Wi-Fi můžeš hrát bez omezení.

Jedno zařízení splní všechny požadavky
Jedno zařízení splní všechny požadavky

Windows 11, velké úložiště a 9 portů USB v moderně navrženém šasi ti umožní zvládnout jakékoli úkoly a zábavu.

Pozvedněte své hraní s herním centrem OMEN
Pozvedněte své hraní s herním centrem OMEN

S aplikací OMEN Gaming Hub budeš mít vše pod kontrolou, od životních funkcí systému přes ovládání hardwaru až po osvětlení RGB.

Procesor
Výrobce procesoru *
AMD
Typ procesoru *
AMD Ryzen™ 3
Model procesoru *
5300G
Počet jader procesoru
4
Počet vláken procesoru
8
Takt procesoru při přetaktování
4,2 GHz
Takt procesoru *
4 GHz
Vyrovnávací paměť procesoru
8 MB
Typ paměti cache procesoru
L3
Paměť
Vnitřní paměť *
8 GB
Typ vnitřní paměti
DDR4-SDRAM
Rozvržení paměti
1 x 8 GB
Paměťové sloty
2x DIMM
Frekvence paměti
3200 MHz
ECC
No
Úložná média
Celková kapacita úložiště *
512 GB
Ukládací médium *
SSD
Typ optické jednotky *
No
Celková kapacita SSD
512 GB
Počet instalovaných SSD
1
Kapacita disku SSD
512 GB
Rozhraní pro disky SSD
PCI Express, NVMe
NVMe
Yes
Grafika
Diskrétní grafický adaptér *
Yes
Výrobce diskrétních GPU
NVIDIA
Integrovaný grafický adaptér *
No
Diskrétní model grafického adaptéru *
NVIDIA® GeForce® GTX 1650
Paměť grafické karty
4 GB
Typ diskrétní grafické paměti
GDDR5
Model grafického adaptéru na kartě *
Není dostupný
Počítačová síť
Připojení na síť Ethernet *
Yes
Přenosová rychlost sítě Ethernet
10, 100, 1000 Mbit/s
Wi-Fi *
Yes
Wi-Fi standard
Wi-Fi 6 (802.11ax)
Standardy Wi-Fi
Wi-Fi 6 (802.11ax)
Výrobce ovladače WLAN
Realtek
Model řadiče WLAN
Realtek RTL8852AE
Typ antény
2x2
Bluetooth
Yes
Verze Bluetooth
5.2
Možnosti připojení
Počet portů USB 2.0 *
4
Počet portů USB 3.2 (3.1 1. generace) Typ A *
2
Počet portů USB 3.2 Gen 1 (3.1 Gen 1) Typ C *
1
Počet portů USB 3.2 (3.1 2. generace) Typ A *
2
Počet portů Ethernetu (RJ-45)
1
Konektor pro mikrofon (line-in)
Yes
Line-out
Yes
Line-in
Yes
Kombinovaný port sluchátek/mikrofonu
Yes
Vzhled
Typ skříně *
Tower
Slot pro zámek
Yes
Typ zámku kabelu
Kensington
Barva *
Stříbrná
Rok uvedení na trh
2022
Země původu
Čína
Výkon
Tržní kategorie
Hraní
Čipset základní desky
AMD B550A
Zvukové výstupní kanály
5.1 kanály/kanálů
Typ produktu *
PC
Software
Poskytovaný operační systém *
Windows 11 Home
Charakteristiky specifické pro danou značku
HP segment
Domácí
Příkon
Napájecí zdroj *
350 W
Udržitelnost
Udržitelné technologie a materiály
Barva na vodní bázi
Hmotnost a rozměry
Šířka *
155 mm
Hloubka *
297,3 mm
Výška *
337 mm
Hmotnost *
6,31 kg
Šířka balení
499 mm
Hloubka balení
400 mm
Výška balení
287 mm
Hmotnost včetně balení
8,64 kg
Obsah balení
Integrovaný displej *
No
Konektivita klávesnice
Kabel
Další charakteristiky
Typ klávesnice
USB
Rozhraní grafické karty
PCIe x16
Disclaimer Victus by HP 15L TG02-0000nc AMD Ryzen™ 3 5300G 8 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1650 Windows 11 Home Tower PC Stříbrná:
Disclaimer

Zřeknutí se odpovědnosti pro technické specifikace