location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Victus by HP 15L TG02-0005nc Intel® Core™ i5 i5-12400F 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 3060 Ti Windows 11 Home Tower PC Stříbrná

Značka:
Obvykle ochranná známka výrobce, pod kterou zákazníci firmu znají. Jeden výrobce může vyrábět zboží pod různými značkami. Někteří výrobci licencují své značky dalším firmám.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Victus by HP
Název produktu:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
15L TG02-0005nc
Kód produktu:
Unikátní identifikátor produktu, který mu přiřadil jeho výrobce. Více kódů produktu může být přiřazeno k jednomu mateřskému kódu v případě, že jsou jejich specifikace identické. Tím se odstraní nesprávné kódy nebo nepodstatné logistické informace.
665N9EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0196548249428 show
Kategorie:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PC/pracovní stanice Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Kvalita datového listu: vytvořen/standardizován Icecatem
Kvalita produktových listů může mít několik úrovní:
načtena jen logistická data: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
vytvořen/standardizován Icecatem: the data-sheet is created or standardized by an Icecat editor.
Počet zhlédnutí produktu: 3571
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Poslední aktualizace:: 12 Mar 2024 11:37:37
Datum poslední změny produktového listu v katalogu Icecatu
End of life date: 31 Jan 2024
Product end of life date
Bullet Points Victus by HP 15L TG02-0005nc Intel® Core™ i5 i5-12400F 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 3060 Ti Windows 11 Home Tower PC Stříbrná
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Core™ i5-12400F (max. 4,4 GHz s technologií Intel® Turbo Boost, 18 MB mezipaměti L3, 6 jader, 12 vláken)
  • - Windows 11 Home
  • - NVIDIA® GeForce RTX™ 3060 Ti (8 GB vyhrazené paměti GDDR6) s LHR
  • - 16 GB memory; 512 GB SSD storage
Záruka: 2letá (2/2/0) omezená záruka zahrnuje 2letou záruku na díly a práci. Bez oprav u zákazníka. Smluvní podmínky se mohou v jednotlivých zemích lišit. Záruka podléhá určitým omezením a výjimkám.
Long product name Victus by HP 15L TG02-0005nc Intel® Core™ i5 i5-12400F 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 3060 Ti Windows 11 Home Tower PC Stříbrná :
The short editorial description of Victus by HP 15L TG02-0005nc Intel® Core™ i5 i5-12400F 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 3060 Ti Windows 11 Home Tower PC Stříbrná

Victus by HP 15L Gaming Desktop TG02-0005nc Bundle PC, Windows 11 Home, Intel® Core™ i5, 16GB RAM, 512GB SSD, NVIDIA® GeForce RTX™ 3060 Ti
Více>>>
Victus by HP 15L TG02-0005nc Intel® Core™ i5 i5-12400F 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 3060 Ti Windows 11 Home Tower PC Stříbrná:
The official marketing text of Victus by HP 15L TG02-0005nc Intel® Core™ i5 i5-12400F 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 3060 Ti Windows 11 Home Tower PC Stříbrná as supplied by the manufacturer

Snadná práce. Intuitivní hraní.
Herní stolní počítač Victus představuje jedno zařízení na všechny aktivity. S procesorem Intel®[1,2] a působivou grafikou můžeš hrát bez omezení. Nejnovější systém Windows 11, velké úložiště a 9 portů USB zajišťuje bezproblémový přechod na práci nebo streamování. OMEN Gaming Hub ti umožní ovládat osvětlení RGB a další výkonnostní funkce.

Short summary description Victus by HP 15L TG02-0005nc Intel® Core™ i5 i5-12400F 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 3060 Ti Windows 11 Home Tower PC Stříbrná:
This short summary of the Victus by HP 15L TG02-0005nc Intel® Core™ i5 i5-12400F 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 3060 Ti Windows 11 Home Tower PC Stříbrná data-sheet is auto-generated and uses the product title and the first six key specs.

Victus by HP 15L TG02-0005nc, 2,5 GHz, Intel® Core™ i5, i5-12400F, 16 GB, 512 GB, Windows 11 Home

Long summary description Victus by HP 15L TG02-0005nc Intel® Core™ i5 i5-12400F 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 3060 Ti Windows 11 Home Tower PC Stříbrná:
This is an auto-generated long summary of Victus by HP 15L TG02-0005nc Intel® Core™ i5 i5-12400F 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 3060 Ti Windows 11 Home Tower PC Stříbrná based on the first three specs of the first five spec groups.

Victus by HP 15L TG02-0005nc. Takt procesoru: 2,5 GHz, Typ procesoru: Intel® Core™ i5, Model procesoru: i5-12400F. Vnitřní paměť: 16 GB, Typ vnitřní paměti: DDR4-SDRAM, Frekvence paměti: 3200 MHz. Celková kapacita úložiště: 512 GB, Ukládací médium: SSD. Diskrétní model grafického adaptéru: NVIDIA GeForce RTX 3060 Ti. Poskytovaný operační systém: Windows 11 Home. Napájecí zdroj: 500 W. Typ skříně: Tower. Typ produktu: PC. Hmotnost: 6,31 kg. Barva: Stříbrná

Skvělé specifikace, skvělé hraní
Skvělé specifikace, skvělé hraní

S procesorem Intel®[1,2], působivou grafikou a rozhraním Bluetooth® a Wi-Fi můžeš hrát bez omezení.

Jedno zařízení splní všechny požadavky
Jedno zařízení splní všechny požadavky

Windows 11, velké úložiště a 9 portů USB v moderně navrženém šasi ti umožní zvládnout jakékoli úkoly a zábavu.

Pozvedněte své hraní s herním centrem OMEN
Pozvedněte své hraní s herním centrem OMEN

S aplikací OMEN Gaming Hub budeš mít vše pod kontrolou, od životních funkcí systému přes ovládání hardwaru až po osvětlení RGB.

Dynamický procesor, který se přizpůsobuje pro dosažení jedinečného výkonu při multitaskingu

Procesory Intel® Core™ 12. generace přináší výkon tam, kde ho nejvíc potřebuješ – šetří čas a umožňují dělat to, co opravdu chceš. [4]

NVIDIA® GeForce RTX™ 3060 Ti

Zahraj si nejnovější hry díky grafice GeForce RTX™ 3060 Ti s architekturou Ampere, která představuje 2. generaci platformy RTX od společnosti NVIDIA. Neuvěřitelný výkon zajišťují vylepšená jádra Ray Tracing a Tensor, nové streamovací multiprocesory a vysokorychlostní paměť G6. [5]

SuperSpeed USB Type-C® s přenosovou rychlostí signálu 5 Gb/s

Zapoj externí úložiště pomocí portu SuperSpeed USB Type-C® s přenosovou rychlostí signálu 5 Gb/s. Navíc je oboustranný, takže se nemusíš strachovat, že ho zapojíš opačně.

Dvoukanálová paměť

Dvoukanálová technologie umožňuje oběma kanálům pracovat současně a zvýšit tak systémový výkon zdvojnásobením rychlosti komunikace mezi paměťovým ovladačem a pamětí RAM. [6]

Nový úhel pohledu
Nový úhel pohledu

Windows 11 nabízí neotřelý, příjemný a tvůrčí prostor, ve kterém se můžeš věnovat svým zálibám. Od přepracované nabídky Start, po nové způsoby komunikace s lidmi a získání přístupu ke zprávám, hrám a obsahu – Windows 11 je místo pro přemýšlení, komunikaci a tvůrčí činnost přirozeným způsobem. [3]

Využijte potenciál své investice do zařízení HP
Využijte potenciál své investice do zařízení HP

S aplikací myHP jednoduše nastavíš vše potřebné a objevíš svět svého nového počítače HP. Přizpůsob si a optimalizuj nastavení a zabezpečení svého zařízení pomocí tipů a triků a intuitivních nabídek nastavení a dostávej užitečné zprávy a informace, aby vše běželo tak hladce, jak si jen dokážeš představit. [7]

Procesor
Výrobce procesoru *
Intel
Typ procesoru *
Intel® Core™ i5
Generace procesoru
12. generace procesorů Intel® Core™ i5
Model procesoru *
i5-12400F
Počet jader procesoru
6
Počet vláken procesoru
12
Takt procesoru při přetaktování
4,4 GHz
Takt procesoru *
2,5 GHz
Vyrovnávací paměť procesoru
18 MB
Typ paměti cache procesoru
L3
Typ sběrnice
DMI4
Paměť
Vnitřní paměť *
16 GB
Maximální vnitřní paměť *
32 GB
Typ vnitřní paměti
DDR4-SDRAM
Rozvržení paměti
2 x 8 GB
Paměťové sloty
2x DIMM
Frekvence paměti
3200 MHz
ECC
No
Non-ECC
Yes
Úložná média
Celková kapacita úložiště *
512 GB
Ukládací médium *
SSD
Typ optické jednotky *
No
Počet nainstalovaných úložišť
1
Celková kapacita SSD
512 GB
Počet instalovaných SSD
1
Kapacita disku SSD
512 GB
Rozhraní pro disky SSD
PCI Express, NVMe
NVMe
Yes
Grafika
Diskrétní grafický adaptér *
Yes
Výrobce diskrétních GPU
NVIDIA
Integrovaný grafický adaptér *
Yes
Diskrétní model grafického adaptéru *
NVIDIA GeForce RTX 3060 Ti
Paměť grafické karty
8 GB
Typ diskrétní grafické paměti
GDDR6
Počet diskrétních grafických adaptérů
1
Počítačová síť
Připojení na síť Ethernet *
Yes
Přenosová rychlost sítě Ethernet
10, 100, 1000 Mbit/s
Technologie kabeláže
10/100/1000Base-T(X)
Wi-Fi *
Yes
Wi-Fi standard
Wi-Fi 6 (802.11ax)
Standardy Wi-Fi
Wi-Fi 6 (802.11ax)
Výrobce ovladače WLAN
Realtek
Model řadiče WLAN
Realtek RTL8852BE
Typ antény
2x2
Bluetooth
Yes
Verze Bluetooth
5.2
Možnosti připojení
Počet portů USB 2.0 *
4
Počet portů USB 3.2 (3.1 1. generace) Typ A *
2
Počet portů USB 3.2 Gen 1 (3.1 Gen 1) Typ C *
1
Počet portů USB 3.2 (3.1 2. generace) Typ A *
2
Počet portů Ethernetu (RJ-45)
1
Konektor pro mikrofon (line-in)
Yes
Line-out
Yes
Line-in
Yes
Možnosti připojení
Kombinovaný port sluchátek/mikrofonu
Yes
Rozšiřující sloty
Sloty PCI Express x1
1
Sloty PCI Express x16
1
Vzhled
Typ skříně *
Tower
Název barvy
Ceramic White Metal
Počet 3,5" pozic
1
Slot pro zámek
Yes
Typ zámku kabelu
Kensington
Barva *
Stříbrná
Rok uvedení na trh
2022
Země původu
Čína
Výkon
Tržní kategorie
Hraní
Čipset základní desky
Intel H670
Zvukové výstupní kanály
5.1 kanály/kanálů
Ochrana heslem
Yes
Ochrana heslem
BIOS, Při zapnutí, Uživatel
Typ produktu *
PC
Software
Poskytovaný operační systém *
Windows 11 Home
Předinstalovaný software
ExpressVPN (bezplatná 30denní zkušební verze); LastPass Premium (bezplatná 30denní zkušební verze), 1měsíční zkušební verze pro nové zákazníky Microsoft 365, McAfee LiveSafe™
Software na vyzkoušení
25GB úložiště Dropbox po dobu 12 měsíců
Speciální funkce procesoru
Intel® 64
Yes
Technologie Intel Enhanced Intel SpeedStep
Yes
Dostupné možnosti začlenění
No
Technologie Intel® VT-x s technologií Extended Page Tables (EPT)
Yes
Nečinné stavy
Yes
Execute Disable Bit
Yes
CPU konfigurace (max)
1
Virtualizační technologie Intel® VT-d
Yes
Technologie Intel® Virtualization (VT-x)
Yes
Charakteristiky specifické pro danou značku
HP Security tools (bezpečnostní nástroje)
Slot pro bezpečnostní zámek Kensington
Poskytnutý HP software
HP Connection Optimizer; HP Support Assistant; HP QuickDrop; OMEN Gaming Hub; HP Enhanced Lighting
HP GTIN (EAN/UPC)
196548249428
HP segment
Domácí
Příkon
Napájecí zdroj *
500 W
Certifikace 80PLUS
80 PLUS Bronze
Udržitelnost
Dodržování předpisů v oblasti udržitelnosti
Yes
Osvědčení o udržitelnosti
EPEAT Silver
Udržitelné technologie a materiály
Barva na vodní bázi
Hmotnost a rozměry
Šířka *
155 mm
Hloubka *
297,3 mm
Výška *
337 mm
Hmotnost *
6,31 kg
Šířka balení
499 mm
Hloubka balení
400 mm
Výška balení
287 mm
Hmotnost včetně balení
8,64 kg
Obsah balení
Integrovaný displej *
No
Včetně klávesnice
Yes
Konektivita klávesnice
Kabel
Včetně šroubů
Yes
Další charakteristiky
Počet volných rozšiřujících pozic vnitřní paměti
2
Typ klávesnice
USB
Rozhraní grafické karty
PCIe x16
Prohlášení o vyloučení odpovědnosti Victus by HP 15L TG02-0005nc Intel® Core™ i5 i5-12400F 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce RTX 3060 Ti Windows 11 Home Tower PC Stříbrná:
Prohlášení o vyloučení odpovědnosti

[1] Vícejádrová technologie byla vyvinuta za účelem zvýšení výkonu určitých softwarových produktů. Výhody plynoucí z používání této technologie nejsou zaručené pro všechny zákazníky nebo softwarové aplikace. Výkon a taktovací frekvence se liší v závislosti na pracovním zatížení aplikací a na konfiguraci hardwaru a softwaru. Číselné hodnoty u modelů, značek nebo názvů produktů Intel nemusí odpovídat výkonu.
[2] Toto zařízení bylo navrženo pro optimální výkon. Vylepšení počítače může ovlivnit záruční podmínky.

[3] Některé funkce nejsou dostupné ve všech edicích nebo verzích systému Windows. Systémy mohou vyžadovat instalaci vylepšeného nebo dodatečně zakoupeného hardwaru, ovladačů, softwaru nebo aktualizaci systému BIOS, aby mohla být funkčnost systému Windows plně využita. Systém Windows je automaticky aktualizován a aktivován. Je zapotřebí vysokorychlostní Internet a účet u společnosti Microsoft. Mohou být účtovány poplatky za připojení k Internetu a mohou existovat další požadavky na aktualizace. Další informace naleznete na webu http://www.windows.com.
[4] Vícejádrová technologie byla vyvinuta za účelem zvýšení výkonu určitých softwarových produktů. Výhody plynoucí z používání této technologie nejsou zaručené pro všechny zákazníky nebo softwarové aplikace. Výkon a taktovací frekvence se liší v závislosti na pracovním zatížení aplikací a konfiguracích hardwaru a softwaru. Číselné hodnoty produktů Intel nemusí odpovídat výkonu.
[5] ©2022 NVIDIA Corporation. NVIDIA, logo NVIDIA, GeForce a GeForce RTX jsou ochranné známky nebo registrované ochranné známky společnosti NVIDIA Corporation v USA a dalších zemích. Všechny ostatní ochranné známky a autorská práva jsou majetkem příslušných vlastníků.
[6] Skutečná propustnost se může lišit. USB Type-C® a USB-C® jsou ochranné známky společnosti USB Implementers Forum.
[7] Wireless access point and internet service required and sold separately. Availability of public wireless access points limited. Requires a wireless router, sold separately, that supports 80MHz channels. Wi-Fi 6 (802.11ax) is backwards compatible with prior 802.11 specs. The specifications for Wi-Fi 6 are draft and are not final. If the final specifications differ from the draft specifications, it may affect the ability of the notebook to communicate with other Wi-Fi 6 devices. Only available in countries where 802.11ax is supported.

Zřeknutí se odpovědnosti pro technické specifikace
25 GB volného úložiště Dropbox po dobu 12 měsíců od data registrace. Veškeré podrobnosti a podmínky používání včetně zásad zrušení jsou k dispozici na webu služby Dropbox na adrese https://www.dropbox.com/help/space/hp-promotion. Vyžaduje se internetové připojení, které není součástí dodávky.
Včetně bezplatného 30denního předplatného služby McAfee LiveSafe. Vyžaduje internetové připojení, které není součástí dodávky. Po vypršení platnosti je vyžadováno předplatné.
Vícejádrová technologie byla vyvinuta za účelem zvýšení výkonu určitých softwarových produktů. Výhody plynoucí z používání této technologie nejsou zaručené pro všechny zákazníky nebo softwarové aplikace. Výkon a taktovací frekvence se liší v závislosti na pracovním zatížení aplikací a na konfiguraci hardwaru a softwaru. Číselné hodnoty u modelů, značek nebo názvů produktů Intel nemusí odpovídat výkonu.
Výkon funkce Intel® Turbo Boost se liší v závislosti na hardwaru, softwaru a celkové konfiguraci systému. Více informací naleznete na stránce http://www.intel.com/technology/turboboost/.
Gigabitových rychlostí rozhraní Wi-Fi® lze dosáhnout při přenosu souborů mezi dvěma zařízeními, která jsou připojená ke stejnému směrovači. Vyžaduje bezdrátový směrovač, který se prodává samostatně a podporuje 160MHz kanály.
Bezdrátový přístupový bod a požadované služby internetového připojení jsou prodávány samostatně. Dostupnost veřejných bezdrátových přístupových bodů je omezená.
Vyžaduje se bezdrátový přístupový bod a internetové připojení, které se prodávají samostatně. Dostupnost veřejných bezdrátových přístupových bodů je omezená. Rozhraní Wi-Fi 6 (802.11ax) je zpětně kompatibilní s předchozími specifikacemi 802.11. Specifikace pro rozhraní Wi-Fi 6 jsou ve fázi návrhu a nejsou konečné. Pokud se budou konečné specifikace lišit od navrhovaných, může být ovlivněna schopnost notebooku komunikovat s ostatními zařízeními s rozhraním Wi-Fi 6. K dispozici pouze v zemích, kde je podporováno rozhraní 802.11ax.
Rozhraní Wi-Fi 6 (802.11ax) není podporováno na Ukrajině, v Rusku a v Indonésii, kde budou nastavení Wi-Fi optimalizována pro místní předepsané požadavky (802.11ac).
Po 30 dnech dojde k návratu k základní verzi služby LastPass.
Vyžaduje aktivaci do 180 dní od aktivace systému Windows.
Vychází z registrace U.S. EPEAT® podle normy IEEE 1680.1-2018 EPEAT®. Stav EPEAT® se v jednotlivých zemích liší. Další informace jsou k dispozici na adrese www.epeat.net.
Podíl barvy na vodní bázi se liší v závislosti na produktu.
Bluetooth® 5.3 operation requires Microsoft OS/Chrome OS support. Until Microsoft OS/Chrome OS support is available, Bluetooth® 5.3 will function as Bluetooth® 5.2 or lower.