location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Elite Mini 805 G8 AMD Ryzen™ 3 PRO 5350GE 8 GB DDR4-SDRAM 512 GB SSD Windows 11 Pro Mini PC Černá

Značka:
Obvykle ochranná známka výrobce, pod kterou zákazníci firmu znají. Jeden výrobce může vyrábět zboží pod různými značkami. Někteří výrobci licencují své značky dalším firmám.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Elite Mini
Název produktu:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
805 G8
Kód produktu:
Unikátní identifikátor produktu, který mu přiřadil jeho výrobce. Více kódů produktu může být přiřazeno k jednomu mateřskému kódu v případě, že jsou jejich specifikace identické. Tím se odstraní nesprávné kódy nebo nepodstatné logistické informace.
623C3ET show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0198415876546 show
Kategorie:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PC/pracovní stanice Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Kvalita datového listu: vytvořen/standardizován Icecatem
Kvalita produktových listů může mít několik úrovní:
načtena jen logistická data: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
vytvořen/standardizován Icecatem: the data-sheet is created or standardized by an Icecat editor.
Počet zhlédnutí produktu: 398
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Poslední aktualizace:: 10 Sep 2024 02:59:32
Datum poslední změny produktového listu v katalogu Icecatu
Product Brochure/Datasheet (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Elite Mini 805 G8 AMD Ryzen™ 3 PRO 5350GE 8 GB DDR4-SDRAM 512 GB SSD Windows 11 Pro Mini PC Černá
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - AMD Ryzen™ 3 PRO 5350GE (základní takt 3,6 GHz, max. zvýšený takt 4,2 GHz, 8 MB mezipaměti L3, 4 jádra)
  • - Windows 11 Pro
  • - Grafika AMD Radeon™
  • - 8 GB memory; 512 GB SSD storage
Záruka: Jednoletá (1/1/1) omezená záruka zahrnuje 1letou záruku na díly, práci a opravy u zákazníka. Podmínky záruky se mohou v jednotlivých zemích lišit. Záruka podléhá určitým omezením a výjimkám. Včetně služby podpory: HW podpora HP násl. prac. den na místě pro st. počítače kromě ext. monitoru 3r. Smluvní podmínky jsou k dispozici na adrese https://h20195.www2.hp.com/v2/GetPDF.aspx/4AA5-6385CSE & https://www8.hp.com/h20195/v2/getpdf.aspx/4AA5-7123CSE.pdf
Long product name HP Elite Mini 805 G8 AMD Ryzen™ 3 PRO 5350GE 8 GB DDR4-SDRAM 512 GB SSD Windows 11 Pro Mini PC Černá :
The short editorial description of HP Elite Mini 805 G8 AMD Ryzen™ 3 PRO 5350GE 8 GB DDR4-SDRAM 512 GB SSD Windows 11 Pro Mini PC Černá

Stolní počítač HP Elite Mini 805 G8, Windows 11 Pro, AMD Ryzen™ 3 PRO, 8GB RAM, 512GB SSD
Více>>>
HP Elite Mini 805 G8 AMD Ryzen™ 3 PRO 5350GE 8 GB DDR4-SDRAM 512 GB SSD Windows 11 Pro Mini PC Černá:
The official marketing text of HP Elite Mini 805 G8 AMD Ryzen™ 3 PRO 5350GE 8 GB DDR4-SDRAM 512 GB SSD Windows 11 Pro Mini PC Černá as supplied by the manufacturer

Udělejte velký dojem s počítačem formátu „Mini“
Počítač HP Elite Mini 805 s vysokou úrovní zabezpečení a snadnou správou je poháněn výkonným procesorem AMD Ryzen™[2] a je dostupný v mnoha konfiguracích odpovídajících vašemu rozpočtu. Tento kompaktní, vysoce výkonný počítač je vhodný jak pro domácí, tak kancelářská pracoviště, a navíc je vybaven akustickou technologií HP Run Quiet Design potlačující nežádoucí rozptylování.

Short summary description HP Elite Mini 805 G8 AMD Ryzen™ 3 PRO 5350GE 8 GB DDR4-SDRAM 512 GB SSD Windows 11 Pro Mini PC Černá:
This short summary of the HP Elite Mini 805 G8 AMD Ryzen™ 3 PRO 5350GE 8 GB DDR4-SDRAM 512 GB SSD Windows 11 Pro Mini PC Černá data-sheet is auto-generated and uses the product title and the first six key specs.

HP Elite Mini 805 G8, AMD Ryzen™ 3 PRO, 5350GE, 8 GB, DDR4-SDRAM, 512 GB, Windows 11 Pro

Long summary description HP Elite Mini 805 G8 AMD Ryzen™ 3 PRO 5350GE 8 GB DDR4-SDRAM 512 GB SSD Windows 11 Pro Mini PC Černá:
This is an auto-generated long summary of HP Elite Mini 805 G8 AMD Ryzen™ 3 PRO 5350GE 8 GB DDR4-SDRAM 512 GB SSD Windows 11 Pro Mini PC Černá based on the first three specs of the first five spec groups.

HP Elite Mini 805 G8. Typ procesoru: AMD Ryzen™ 3 PRO, Model procesoru: 5350GE. Vnitřní paměť: 8 GB, Typ vnitřní paměti: DDR4-SDRAM, Frekvence paměti: 3200 MHz. Celková kapacita úložiště: 512 GB, Ukládací médium: SSD. Model grafického adaptéru na kartě: AMD Radeon Graphics. Wi-Fi. Poskytovaný operační systém: Windows 11 Pro. Napájecí zdroj: 65 W. Typ skříně: Mini PC. Typ produktu: Mini PC. Hmotnost: 1,45 kg. Barva: Černá

Více možností nasazení

Neuvěřitelně tichý a úžasně kompaktní počítač HP Elite Mini 805 se snadno vejde na většinu pracovišť.

Výkonem k prosperitě

Spolehněte se na robustní výkon stolního počítače poháněného procesorem AMD Ryzen™.[2]

Ochrana pomocí nástroje HP Wolf Security

HP Wolf Security pro firmy zajišťuje odolnou hardwarovou ochranu, která je neustále aktivní.[5]

Přispějte k lepší budoucnosti

Šasi reproduktoru a přední rámeček panelu vstupů/výstupů počítače obsahují 5 % plastových materiálů končících v oceánech.[8]

Windows 11

Díky systému Windows 11 a technologii HP pro spolupráci a připojení můžete pracovat odkudkoli, aniž byste omezovali výkon nebo zabezpečení.

Rychlá a efektivní bezdrátová síť LAN

Přenosnost počítače a spolehlivost rychlého připojení určuje, kde můžete pracovat. Využívejte rychlé a spolehlivé připojení v prostředí s vysokou četností bezdrátových sítí díky gigabitové technologii Wi-Fi 6. [1]

Spolehlivé procházení

Chraňte počítač před webovými stránkami, soubory Microsoft Office jen pro čtení a přílohami PDF s malwarem, ransomwarem nebo viry díky hardwarovému zabezpečení funkce HP Sure Click. [3]

HP Sure Sense

Malwarové hrozby se rychle vyvíjí a překonávají tak klasické antivirové programy. Chraňte počítač před dosud neznámými hrozbami díky nástroji HP Sure Sense, který kombinuje behaviorální analýzu a pokročilou umělou inteligenci, aby poskytoval prvotřídní ochranu.

Spolehněte se na zabezpečení počítače

Zamezte nežádoucím změnám bezpečnostního nastavení a pomozte omezit šíření malwaru díky nástroji HP Sure Run, který dokáže rozpoznat a izolovat hrozby a poskytnout zprávu o snaze útočníků ukončit procesy.

Automatické obnovení po útocích na firmware

Útoky na firmware mohou zcela ochromit počítač. Zůstaňte chráněni pomocí HP Sure Start, samoopravného systému BIOS, který se automaticky zotaví z útoků nebo poškození. [4]

Využijte možnosti rychlého čištění díky chytré technologii

Věnujte pacientům maximum času díky aplikaci HP Easy Clean, která dokáže zakázat využití dotykové obrazovky, klávesnice a clickpadu, takže můžete čistit systém i v zapnutém stavu. [7]

Jednoduchá správa počítače

S nástrojem HP Support Assistant se dostanete přímo k potřebným aktualizacím a jejich správa vám tak nezabere tolik času. [8]

Urychlení základů správy IT

Nasazením sady HP Manageability Integration Kit zrychlíte tvorbu bitových kopií systému a správu hardwaru, systému BIOS a zabezpečení při správě zařízení pomocí nástroje Microsoft Endpoint Manager. [9]

Řídicí procesor AMD

Pusťte se do práce s efektivním a spolehlivým procesorem AMD Ryzen™ PRO nové generace, který poskytuje velmi rychlou odezvu s připojeným moderním pohotovostním režimem. [2]

Procesor
Výrobce procesoru *
AMD
Typ procesoru *
AMD Ryzen™ 3 PRO
Model procesoru *
5350GE
Počet jader procesoru
6
Počet vláken procesoru
12
Takt procesoru při přetaktování
4,4 GHz
Vyrovnávací paměť procesoru
16 MB
Typ paměti cache procesoru
L3
Paměť
Vnitřní paměť *
8 GB
Typ vnitřní paměti
DDR4-SDRAM
Rozvržení paměti
1 x 8 GB
Paměťové sloty
2x SO-DIMM
Frekvence paměti
3200 MHz
Úložná média
Celková kapacita úložiště *
512 GB
Ukládací médium *
SSD
Typ optické jednotky *
No
Počet nainstalovaných úložišť
1
Celková kapacita SSD
512 GB
Počet instalovaných SSD
1
Kapacita disku SSD
512 GB
Rozhraní pro disky SSD
PCI Express
NVMe
Yes
Formát SSD
M.2
Grafika
Diskrétní grafický adaptér *
No
Integrovaný grafický adaptér *
Yes
Diskrétní model grafického adaptéru *
Není dostupný
Výrobce integrovaného GPU
AMD
Produktová řada integrovaného grafického adaptéru
AMD Radeon Graphics
Model grafického adaptéru na kartě *
AMD Radeon Graphics
Počítačová síť
Připojení na síť Ethernet *
Yes
Wi-Fi *
Yes
Wi-Fi standard
Wi-Fi 6 (802.11ax)
Standardy Wi-Fi
Wi-Fi 6 (802.11ax)
Výrobce ovladače WLAN
Realtek
Model řadiče WLAN
Realtek RTL8852BE
Typ antény
2x2
Bluetooth
Yes
Verze Bluetooth
5.3
Možnosti připojení
Počet portů USB 3.2 (3.1 1. generace) Typ A *
2
Počet portů USB 3.2 (3.1 2. generace) Typ A *
4
Počet portů USB 3.2 (3.1 generace 2) typu C *
2
Vzhled
Typ skříně *
Mini PC
Umístění / poloha
Vodorovný
Barva *
Černá
Rok uvedení na trh
2024
Výkon
Tržní kategorie
Prémiový
Čipset základní desky
AMD PRO 565
Zvukový čip
Realtek ALC3867
Ochrana heslem
Yes
Typ produktu *
Mini PC
Software
Poskytovaný operační systém *
Windows 11 Pro
Charakteristiky specifické pro danou značku
Nástroje správy
HP Patch Assistant (ke stažení)
HP GTIN (EAN/UPC)
198415876546
HP segment
Firemní
Příkon
Napájecí zdroj *
65 W
Vstupní napětí napájecího zdroje
100 - 240 V
Vstupní frekvence napájecího zdroje
50 - 60 Hz
Provozní podmínky
Provozní rozsah teplot (T-T)
10 - 35 °C
Doporučená provozní relativní vlhkost
10 - 90%
Udržitelnost
Osvědčení o udržitelnosti
TCO
Hmotnost a rozměry
Šířka *
177 mm
Hloubka *
175 mm
Výška *
34 mm
Hmotnost *
1,45 kg
Šířka balení
498 mm
Hloubka balení
235 mm
Výška balení
132 mm
Hmotnost včetně balení
2,95 kg
Obsah balení
Integrovaný displej *
No
Obsahuje myš
Yes
Včetně klávesnice
Yes
Konektivita klávesnice
Kabel
Země Distributor
Czech Republic 1 distributor(s)
United Kingdom 1 distributor(s)
Prohlášení o vyloučení odpovědnosti HP Elite Mini 805 G8 AMD Ryzen™ 3 PRO 5350GE 8 GB DDR4-SDRAM 512 GB SSD Windows 11 Pro Mini PC Černá:
Prohlášení o vyloučení odpovědnosti

[2] Vícejádrová technologie byla vyvinuta za účelem zvýšení výkonu určitých softwarových produktů. Výhody plynoucí z používání této technologie nejsou zaručené pro všechny zákazníky nebo softwarové aplikace. Výkon a taktovací frekvence se liší v závislosti na pracovním zatížení aplikací a na konfiguraci hardwaru a softwaru. Číselné hodnoty produktů AMD nemusí odpovídat taktu procesoru. Vyžaduje internetové připojení, které není součástí dodávky.
[5] Šasi reproduktoru a přední rámeček panelu vstupů/výstupů počítače obsahují 5 % plastových materiálů končících v oceánech.
[7] 100 % vnějšího obalu bylo vyrobeno z certifikovaných a recyklovaných vláken pocházejících z udržitelných zdrojů. Výplně z vláken obsahují 100 % recyklovaných dřevěných vláken a organického materiálu. Všechny plastové výplně obsahují více než 90 % recyklovaného plastu.
[1] Vyžaduje se bezdrátový přístupový bod a internetové připojení, které se prodávají samostatně. Dostupnost veřejných bezdrátových přístupových bodů je omezená. Rozhraní Wi-Fi 6 je zpětně kompatibilní s předchozími specifikacemi 802.11. Specifikace pro rozhraní Wi-Fi 6 (802.11ax) jsou ve fázi návrhu a nejsou konečné. Pokud se budou konečné specifikace lišit od navrhovaných, může být ovlivněna schopnost počítače komunikovat s ostatními zařízeními sítě 802.11ax. Využívejte síť Wi-Fi® 6 (802.11ax) s podporou gigabitového připojení při přenosu souborů mezi dvěma zařízeními, která jsou připojené ke stejnému směrovači. Vyžaduje se bezdrátový směrovač, který se prodává samostatně a podporuje 160MHz kanály.
[3] HP Sure Click podporuje prohlížeče Microsoft Internet Explorer a Chromium™. Mezi podporované přílohy patří Microsoft Office (Word, Excel, PowerPoint) a soubory PDF v režimu jen pro čtení, pokud je nainstalovaná sada Microsoft Office nebo Adobe Acrobat.
[4] Útoky na firmware mohou zcela ochromit počítač – chraňte počítač díky samoopravnému systému BIOS HP Sure Start11.
[7] HP Easy Clean vyžaduje Windows 10 RS3 a zakáže pouze klávesnici, dotykovou obrazovku a clickpad. Porty zůstanou povolené. Pokyny k čištění jsou k dispozici v uživatelské příručce.
[8] Je zapotřebí přístup k internetu.
[9] Sada HP Manageability Integration je ke stažení na stránce http://www.hp.com/go/clientmanagement.
Zřeknutí se odpovědnosti pro technické specifikace
Vícejádrová technologie byla vyvinuta za účelem zvýšení výkonu určitých softwarových produktů. Výhody plynoucí z používání této technologie nejsou zaručené pro všechny zákazníky nebo softwarové aplikace. Výkon a taktovací frekvence se liší v závislosti na pracovním zatížení aplikací a na konfiguraci hardwaru a softwaru. Číselné hodnoty produktů AMD nemusí odpovídat taktu procesoru.
Výkon taktovací frekvence Max Boost se liší v závislosti na hardwaru, softwaru a celkové konfiguraci systému.
Skutečná přenosová rychlost se liší a závisí na procesoru použitém v systému. Podporovaná přenosová rychlost paměti je k dispozici ve specifikacích procesoru. Zákazník má přístup ke všem paměťovým slotům a může je rozšířit.
Vícejádrová technologie byla vyvinuta za účelem zvýšení výkonu určitých softwarových produktů. Výhody plynoucí z používání této technologie nejsou zaručené pro všechny zákazníky nebo softwarové aplikace. Výkon a taktovací frekvence se liší v závislosti na pracovním zatížení aplikací a konfiguracích hardwaru i softwaru. Číslování produktů AMD nemusí odpovídat taktu procesoru.
Výkon taktovací frekvence Max Boost se liší v závislosti na hardwaru, softwaru a celkové konfiguraci systému.
V jednu chvíli lze konfigurovat pouze jednu volitelnou kartu.
Prodává se samostatně nebo jako volitelné příslušenství.
Dostupnost závisí na modelu.
Vybrané monitory řady HP 7 Pro se 100W napájením vyžadují port USB-C® Alt mode DisplayPort™ 1.2 s napájením Power Delivery 100 W.
Vyžaduje bezdrátový přístupový bod a internetové připojení, které se prodávají samostatně. Dostupnost veřejných bezdrátových přístupových bodů je omezená. Rozhraní Wi-Fi 5 (802.11ac) je zpětně kompatibilní s předchozími specifikacemi.
Vyžaduje bezdrátový přístupový bod a internetové připojení, které se prodávají samostatně. Dostupnost veřejných bezdrátových přístupových bodů je omezená. Rozhraní Wi-Fi 6 je zpětně kompatibilní s předchozími specifikacemi 802.11. Specifikace pro Wi-Fi 6 (802.11ax) jsou ve fázi návrhu a nejsou konečné. Pokud se budou konečné specifikace lišit od navrhovaných, může být ovlivněna schopnost notebooku komunikovat s ostatními zařízeními v síti 802.11ax. K dispozici pouze v zemích, kde je podporováno rozhraní 802.11ax.
Antimikrobiální kabelová klávesnice HP 125 a antimikrobiální kabelová myš HP 125 nejsou dostupné v Číně.
HP Connect pro Microsoft Endpoint Manager je k dispozici v obchodě Azure Marketplace pro počítače HP Pro, Elite, Z a prodejní systémy spravované pomocí nástroje Microsoft Endpoint Manager. Vyžaduje předplatné aplikace Microsoft Endpoint Manager, které se prodává samostatně. Vyžaduje síťové připojení.
Sada HP Manageability Integration Kit je ke stažení na stránce https://www.hp.com/us-en/solutions/client-management-solutions.html#tab=manageability-tools.
HP Patch Assistant je k dispozici na vybraných počítačích HP s nástrojem HP Manageability Kit, které jsou spravovány přes aplikaci Microsoft System Center Configuration Manager. Sada HP Manageability Integration Kit je ke stažení na stránce https://www.hp.com/us-en/solutions/client-management-solutions.html.
HP Cloud Recovery je k dispozici na stolních počítačích a noteboocích Z by HP, HP Elite a Pro s procesory Intel® nebo AMD a vyžaduje otevřené síťové připojení. POZNÁMKA: Pokud chcete zamezit ztrátě dat, je třeba před použitím zálohovat důležité soubory, data, fotky, videa atd. Podrobnosti jsou k dispozici na stránce https://support.hp.com/us-en/document/ish_4511095-4511141-16.
HP Easy Clean vyžaduje systém Windows 10 RS3 a zakáže pouze klávesnici, dotykovou obrazovku a clickpad. Porty zůstanou povolené. Pokyny k čištění jsou k dispozici v uživatelské příručce.
HP Support Assistant je k dispozici pro systém Windows. Další informace naleznete na stránce http://www.support.hp.com/help/hp-support-assistant.
Aplikace HP Services Scan je předinstalována nebo poskytována prostřednictvím služby Windows Update a kontroluje oprávnění k poskytování služeb na každém hardwarovém zařízení a automaticky stahuje agenta HP Insights. Tuto funkci můžete vypnout podle pokynů na stránce http://www.hpdaas.com/requirements. Agent HP Insights představuje telemetrickou a analytickou platformu, která zajišťuje kritická data týkající se zařízení a aplikací. Nástroj se neprodává jako samostatná služba. Vybraná řešení HP Workforce vyžadují agenta HP Insights pro systém Windows, Mac a Android, který je k dispozici ke stažení na stránce https://admin.hp.com/software. Úplné systémové požadavky a služby, které vyžadují agenta, najdete na stránce https://admin.hp.com/requirements. Agent shromažďuje telemetrické a analytické údaje o zařízeních a aplikacích, které jsou integrovány do platformy Workforce Experience. Nástroj se neprodává jako samostatná služba. Je vyžadován přístup k internetu a připojení k platformě Workforce Experience. Společnost HP dodržuje přísná nařízení o ochraně osobních údajů GDPR a platforma je certifikována podle norem ISO27001, ISO27701, ISO27017 a SOC2 Type2 pro zabezpečení informací. Není k dispozici v Číně.
Zákazníci společnosti HP mají nárok na 90denní zkušební verzi platformy Miro. Platnost této nabídky končí v září 2025. Kompletní podmínky poskytne společnost Miro po přijetí nabídky.
HP Wolf Security pro firmy vyžaduje systém Windows 10 nebo 11 Pro či vyšší, zahrnuje různé bezpečnostní funkce HP a je k dispozici na počítačích HP Pro, Elite, maloobchodních prodejních systémech a pracovních stanicích. Informace o zahrnutých bezpečnostních funkcích naleznete v podrobnostech o produktu
HP Sure Click vyžaduje Windows 10 Pro nebo vyšší či Enterprise. Podrobnosti jsou k dispozici na adrese https://bit.ly/2PrLT6A_SureClick.
HP Sure Sense je k dispozici na vybraných počítačích HP se systémem Windows 10 Pro, Windows 10 Enterprise, Windows 11 Pro nebo Windows 11 Enterprise.
HP Sure Recover je k dispozici na vybraných počítačích HP a vyžaduje systém Windows 10 nebo 11 a otevřené síťové připojení. Pokud chcete zamezit ztrátě dat, je třeba před použitím aplikace HP Sure Recover zálohovat důležité soubory, data, fotky, videa atd.
HP Sure Run je k dispozici na vybraných počítačích HP a vyžaduje systém Windows 10 nebo vyšší.
HP Sure Admin vyžaduje platformu HP G8 nebo novější, systém Windows 10 nebo vyšší, HP BIOS, HP Manageability Kit nebo KMS Service ze stránky http://www.hp.com/go/clientmanagement a aplikaci pro chytré telefony HP Sure Admin Local Access Authenticator z obchodů Google Play nebo Apple Store.
HP Sure Start je k dispozici na vybraných počítačích HP a vyžaduje systém Windows 10 nebo vyšší.
Funkce HP BIOSphere se mohou lišit v závislosti na platformě a konfiguraci.
HP Secure Erase vyhovuje metodám stanoveným ve speciální publikaci pro čištění médií 800-88r Národního ústavu pro normy a technologii. HP Secure Erase nepodporuje platformy s pamětí Intel® Optane™.
Modul firmwaru Absolute je při dodání vypnutý a lze ho aktivovat pouze zakoupením předplatného licence a plnou aktivací softwarového agenta. Předplatná licence je možné zakoupit na dobu až několika let. Služba má určitá omezení, dostupnost mimo USA si ověřte u společnosti Absolute. Je nutné dodržet příslušné podmínky. Podrobnosti jsou k dispozici na stránce https://www.absolute.com/about/legal/agreements/absolute/.
Zajišťuje, aby pouze oprávnění uživatelé mohli spustit počítač nebo získat přístup k systému BIOS, a to tak, že před spuštěním systému vyžaduje ověření uživatele pomocí hesla.
HP Tamper Lock mohou povolit/zakázat sami zákazníci nebo správce IT s oprávněním správce.