location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pavilion 27-ca0000nc AMD Ryzen™ 5 5500U 68,6 cm (27") 1920 x 1080 px All-in-One PC (vše v jednom) 16 GB DDR4-SDRAM 512 GB SSD Windows 11 Home Wi-Fi 6 (802.11ax) Bílá

Značka:
Obvykle ochranná známka výrobce, pod kterou zákazníci firmu znají. Jeden výrobce může vyrábět zboží pod různými značkami. Někteří výrobci licencují své značky dalším firmám.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pavilion
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
27
Název produktu:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
27-ca0000nc
Kód produktu:
Unikátní identifikátor produktu, který mu přiřadil jeho výrobce. Více kódů produktu může být přiřazeno k jednomu mateřskému kódu v případě, že jsou jejich specifikace identické. Tím se odstraní nesprávné kódy nebo nepodstatné logistické informace.
60J08EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0196337751057 show
Kategorie:
Desktop PC with monitor.
All-in-One počítače a pracovní stanice Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Kvalita datového listu: vytvořen/standardizován Icecatem
Kvalita produktových listů může mít několik úrovní:
načtena jen logistická data: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
vytvořen/standardizován Icecatem: the data-sheet is created or standardized by an Icecat editor.
Počet zhlédnutí produktu: 3503
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Poslední aktualizace:: 12 Mar 2024 11:37:37
Datum poslední změny produktového listu v katalogu Icecatu
End of life date: 31 May 2023
Product end of life date
Bullet Points HP Pavilion 27-ca0000nc AMD Ryzen™ 5 5500U 68,6 cm (27") 1920 x 1080 px All-in-One PC (vše v jednom) 16 GB DDR4-SDRAM 512 GB SSD Windows 11 Home Wi-Fi 6 (802.11ax) Bílá
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - AMD Ryzen™ 5 5500U (základní takt 2,1 GHz, max. zvýšený takt 4,0 GHz, 8 MB mezipaměti L3, 6 jader, 12 vláken)
  • - Windows 11 Home
  • - 68,6cm (27") displej IPS s rozlišením FHD (1 920 x 1 080), tenkým rámečkem na třech stranách, antireflexní úpravou, 250 nity a 72% NTSC
  • - Grafika AMD Radeon™
  • - 16 GB memory; 512 GB SSD storage
Záruka: 2letá (2/2/0) omezená záruka zahrnuje 2letou záruku na díly a práci. Bez oprav u zákazníka. Smluvní podmínky se mohou v jednotlivých zemích lišit. Záruka podléhá určitým omezením a výjimkám.
Long product name HP Pavilion 27-ca0000nc AMD Ryzen™ 5 5500U 68,6 cm (27") 1920 x 1080 px All-in-One PC (vše v jednom) 16 GB DDR4-SDRAM 512 GB SSD Windows 11 Home Wi-Fi 6 (802.11ax) Bílá :
The short editorial description of HP Pavilion 27-ca0000nc AMD Ryzen™ 5 5500U 68,6 cm (27") 1920 x 1080 px All-in-One PC (vše v jednom) 16 GB DDR4-SDRAM 512 GB SSD Windows 11 Home Wi-Fi 6 (802.11ax) Bílá

Pavilion 27-ca0000nc Bundle AiO PC, Windows 11 Home, 27", AMD Ryzen™ 5, 16GB RAM, 512GB SSD, FHD
Více>>>
HP Pavilion 27-ca0000nc AMD Ryzen™ 5 5500U 68,6 cm (27") 1920 x 1080 px All-in-One PC (vše v jednom) 16 GB DDR4-SDRAM 512 GB SSD Windows 11 Home Wi-Fi 6 (802.11ax) Bílá:
The official marketing text of HP Pavilion 27-ca0000nc AMD Ryzen™ 5 5500U 68,6 cm (27") 1920 x 1080 px All-in-One PC (vše v jednom) 16 GB DDR4-SDRAM 512 GB SSD Windows 11 Home Wi-Fi 6 (802.11ax) Bílá as supplied by the manufacturer

Pro práci i zábavu
HP Pavilion All-in-One je vše, co potřebuješ. Stolní počítač s displejem s funkcí potlačení blikání[1] a dechberoucím zvukem podpoří produktivitu při streamování i hraní. Filtr pro tlumení modrého světla uleví tvým očím. S udržitelným designem[2], který si zamiluješ od prvního okamžiku, nikdy nebudeš litovat své volby.

Short summary description HP Pavilion 27-ca0000nc AMD Ryzen™ 5 5500U 68,6 cm (27") 1920 x 1080 px All-in-One PC (vše v jednom) 16 GB DDR4-SDRAM 512 GB SSD Windows 11 Home Wi-Fi 6 (802.11ax) Bílá:
This short summary of the HP Pavilion 27-ca0000nc AMD Ryzen™ 5 5500U 68,6 cm (27") 1920 x 1080 px All-in-One PC (vše v jednom) 16 GB DDR4-SDRAM 512 GB SSD Windows 11 Home Wi-Fi 6 (802.11ax) Bílá data-sheet is auto-generated and uses the product title and the first six key specs.

HP Pavilion 27-ca0000nc, 68,6 cm (27"), Full HD, AMD Ryzen™ 5, 16 GB, 512 GB, Windows 11 Home

Long summary description HP Pavilion 27-ca0000nc AMD Ryzen™ 5 5500U 68,6 cm (27") 1920 x 1080 px All-in-One PC (vše v jednom) 16 GB DDR4-SDRAM 512 GB SSD Windows 11 Home Wi-Fi 6 (802.11ax) Bílá:
This is an auto-generated long summary of HP Pavilion 27-ca0000nc AMD Ryzen™ 5 5500U 68,6 cm (27") 1920 x 1080 px All-in-One PC (vše v jednom) 16 GB DDR4-SDRAM 512 GB SSD Windows 11 Home Wi-Fi 6 (802.11ax) Bílá based on the first three specs of the first five spec groups.

HP Pavilion 27-ca0000nc. Typ produktu: All-in-One PC (vše v jednom). Úhlopříčka displeje: 68,6 cm (27"), Typ HD rozlišení: Full HD, Rozlišení displeje: 1920 x 1080 px, Typ panelu: IPS. Typ procesoru: AMD Ryzen™ 5, Takt procesoru: 2,1 GHz. Vnitřní paměť: 16 GB, Typ vnitřní paměti: DDR4-SDRAM. Celková kapacita úložiště: 512 GB, Ukládací médium: SSD. Model grafického adaptéru na kartě: AMD Radeon Graphics. Integrovaný fotoaparát. Poskytovaný operační systém: Windows 11 Home. Barva: Bílá

Zvýšená produktivita
Zvýšená produktivita

S 5Mpx výsuvnou kamerou můžeš využívat zabezpečené připojení a spolehlivý procesor AMD[6] zajistí dostatek výkonu po celý den.

Zdraví na prvním místě
Zdraví na prvním místě

Antireflexní displej s funkcí potlačení blikání[1] a snímačem slabého světla pomáhá chránit tvoje oči.

Udržitelný design
Udržitelný design

Obsahuje plasty končící v oceánech[3], disponuje certifikací EPEAT® Gold a ENERGY STAR®[4] a dodává se v recyklovatelném obalu.[5]

Procesor AMD Ryzen™ 5000 řady U Mobile

Tvorba. Hry. Práce. Vzdělávání. Zábava. Možnosti jsou nekonečné. Buď kdekoli, jdi kamkoli. Procesory AMD Ryzen™ 5000 řady U Mobile jsou motorem ultratenkých notebooků, které poskytují jedinečný výkon, úžasnou životnost baterie a moderní funkce, které jsou potřebné na cestách.

Úložiště SSD PCIe

Díky až 512GB bleskovému úložišti PCIe SSD spustíš systém během několika sekund.

DDR4 RAM

DDR4 je budoucností paměti RAM, neboť pracuje mnohem účinněji a spolehlivěji při vysokorychlostních operacích. S větší šířkou pásma zvládá vše od zpracovávání více úloh najednou až po hraní her mnohem rychleji.

Dvoukanálová paměť

Dvoukanálová technologie umožňuje oběma kanálům pracovat současně a zvýšit tak systémový výkon zdvojnásobením rychlosti komunikace mezi paměťovým ovladačem a pamětí RAM.

Nový úhel pohledu

Windows 11 nabízí neotřelý, příjemný a tvůrčí prostor, ve kterém se můžeš věnovat svým zálibám. Od přepracované nabídky Start, po nové způsoby komunikace s lidmi a získání přístupu ke zprávám, hrám a obsahu – Windows 11 je místo pro přemýšlení, komunikaci a tvůrčí činnost přirozeným způsobem. [6]

Široké možnosti připojení

Využívejte bezproblémové bezdrátové rozhraní díky modulu Wi-Fi 6 (2x2) a Bluetooth® 5.0, který umožnuje stabilní připojení a až 3x rychlejší přenosovou rychlost ve srovnání s modulem Wi-Fi 5. [7]

Cloudové úložiště Dropbox
Cloudové úložiště Dropbox

Ukládejte a synchronizujte svůj obsah online se službou Dropbox. Získejte 25GB úložiště na jeden rok pro přístup, správu a sdílení fotek, hudby a souborů z libovolného místa s internetovým připojením. [8]

Obrazovka
Úhlopříčka displeje *
68,6 cm (27")
Rozlišení displeje *
1920 x 1080 px
Dotyková obrazovka *
No
Typ HD rozlišení *
Full HD
Nativní poměr stran
16:9
Jas displeje
250 cd/m²
Typ panelu
IPS
Barevný prostor
NTSC
Antireflexní obrazovka
Yes
Barevný gamut
72%
Procesor
Výrobce procesoru *
AMD
Typ procesoru *
AMD Ryzen™ 5
Model procesoru *
5500U
Počet jader procesoru
6
Počet vláken procesoru
12
Takt procesoru při přetaktování
4 GHz
Takt procesoru *
2,1 GHz
Vyrovnávací paměť procesoru
8 MB
Typ paměti cache procesoru
L3
Paměť
Vnitřní paměť *
16 GB
Typ vnitřní paměti
DDR4-SDRAM
Paměťové sloty
2
Typ paměťových slotů
SO-DIMM
Frekvence paměti
3200 MHz
Rozvržení paměti
2 x 8 GB
Formát paměti
DIMM/SO-DIMM
ECC
No
Non-ECC
Yes
Úložná média
Celková kapacita úložiště *
512 GB
Ukládací médium *
SSD
Počet nainstalovaných úložišť
1
Celková kapacita SSD
512 GB
Počet instalovaných SSD
1
Kapacita disku SSD
512 GB
Rozhraní pro disky SSD
PCI Express, NVMe
NVMe
Yes
Formát SSD
M.2
Typ optické jednotky *
No
Integrovaná čtečka karet
No
Grafika
Diskrétní grafický adaptér *
No
Diskrétní model grafického adaptéru *
Není dostupný
Integrovaný grafický adaptér *
Yes
Produktová řada integrovaného grafického adaptéru
AMD Radeon Graphics
Model grafického adaptéru na kartě *
AMD Radeon Graphics
Zvuk
Vestavěné reproduktory *
Yes
Počet reproduktorů
2
RMS výkon
5 W
Výrobce reproduktorů
Bang & Olufsen
Zabudovaný mikrofon
Yes
Zvukový systém
B&O PLAY
Fotoaparát
Integrovaný fotoaparát *
Yes
Celkový počet megapixelů
5 MP
Kamera chránící soukromí
Yes
Počítačová síť
Wi-Fi *
Yes
Wi-Fi standard *
Wi-Fi 6 (802.11ax)
Standardy Wi-Fi
Wi-Fi 6 (802.11ax)
Výrobce ovladače WLAN
Realtek
Počítačová síť
Typ antény
2x2
Připojení na síť Ethernet *
Yes
Přenosová rychlost sítě Ethernet
10, 100, 1000 Mbit/s
Bluetooth *
Yes
Verze Bluetooth
5.2
Možnosti připojení
Počet portů Ethernetu (RJ-45)
1
Počet portů USB 2.0 *
2
Počet portů USB 3.2 (3.1 1. generace) Typ A *
2
Počet portů USB 3.2 Gen 1 (3.1 Gen 1) Typ C *
1
Počet HDMI portů *
2
Verze HDMI
1.4
Kombinovaný port sluchátek/mikrofonu
Yes
USB Sleep-and-Charge
Yes
Porty USB Sleep-and-Charge
1
Vzhled
Barva *
Bílá
Slot pro zámek
Yes
Typ zámku kabelu
Kensington
Země původu
Čína
Výkon
Typ produktu *
All-in-One PC (vše v jednom)
Tržní kategorie
Všední
Software
Poskytovaný operační systém *
Windows 11 Home
Software na vyzkoušení
25GB úložiště Dropbox po dobu 12 měsíců
Předinstalovaný software
ExpressVPN (bezplatná 30denní zkušební verze); LastPass Premium (bezplatná 30denní zkušební verze), 1měsíční zkušební verze pro nové zákazníky Microsoft 365, McAfee LiveSafe™; 1měsíční bezplatná zkušební verze softwaru Adobe
Charakteristiky specifické pro danou značku
Typ reproduktoru
HP Dual Speakers
Přední kamera
HP TrueVision 5MP
HP segment
Domácí
HP Security tools (bezpečnostní nástroje)
Slot pro zámek Kensington MicroSaver
Poskytnutý HP software
HP Audio Switch; HP Connection Optimizer; HP Display Control; HP Support Assistant; HP QuickDrop; OMEN Gaming Hub; HP Enhanced Lighting
Příkon
Výkon adaptéru
120 W
Hmotnost a rozměry
Šířka (s podstavcem)
614,1 mm
Hloubka (s podstavcem)
208,1 mm
Výška (s podstavcem)
471,3 mm
Hmotnost (se stojánkem)
8,3 kg
Hmotnost
8,3 kg
Šířka balení
850 mm
Hloubka balení
295 mm
Výška balení
705 mm
Hmotnost včetně balení
14,3 kg
Udržitelnost
Dodržování předpisů v oblasti udržitelnosti
Yes
Osvědčení o udržitelnosti
EPEAT Gold, ENERGY STAR
Udržitelné technologie a materiály
15% podíl recyklovaných plastů od spotřebitelů; Plasty končící v oceánech; Recyklovaná látka na mřížce reproduktorů; Barva na vodní bázi
Obsah balení
Obsahuje myš
Yes
Včetně klávesnice
Yes
Konektivita klávesnice
Bezdrátový
Další charakteristiky
Technologie rámečku displeje
Micro-Edge
Typ skříně
Vše v jednom
Úhlopříčka obrazovky (v metrických jednotkách)
68,6 cm
Počet volných rozšiřujících pozic vnitřní paměti
2
Napájecí zdroj
120 W
Infračervená kamera
Yes
Disclaimer HP Pavilion 27-ca0000nc AMD Ryzen™ 5 5500U 68,6 cm (27") 1920 x 1080 px All-in-One PC (vše v jednom) 16 GB DDR4-SDRAM 512 GB SSD Windows 11 Home Wi-Fi 6 (802.11ax) Bílá:
Disclaimer

[1] Funkce potlačení blikání eliminuje blikání obrazovky pomocí integrovaného podsvícení LED se ztlumením prováděným snížením stejnosměrného proudu.
[2] Reproduktorové bedny počítače obsahují recyklované plasty končící v oceánech a klávesy obsahují recyklované plasty od spotřebitelů. Poměr recyklovaných materiálů obsažených v jednotlivých komponentech se liší podle produktu.
[3] Reproduktorové bedny počítače obsahují recyklované plasty končící v oceánech a klávesy obsahují recyklované plasty od spotřebitelů. Poměr recyklovaných materiálů obsažených v jednotlivých komponentech se liší podle produktu. Vychází z interní analýzy HP z 28. 5. 2021. Výpočty jsou uvedené v gramech na produkt (s použitím 12,7 gramu na 16,9 unce jednorázové lahve na vodu).
[4] Vychází z registrace U.S. EPEAT® podle normy IEEE 1680.1-2018 EPEAT®. Stav EPEAT® se v jednotlivých zemích liší. Další informace jsou k dispozici na adrese www.epeat.net.
[5] Vnější obal a výplně z vláken obsahují recyklovatelný obal ze 100% udržitelných zdrojů.
[6] Vícejádrová technologie byla vyvinuta za účelem zvýšení výkonu určitých softwarových produktů. Výhody plynoucí z používání této technologie nejsou zaručené pro všechny zákazníky nebo softwarové aplikace. Výkon a taktovací frekvence se liší v závislosti na pracovním zatížení aplikací a konfiguracích hardwaru i softwaru. Číslování produktů AMD nemusí odpovídat taktu procesoru.

[6] Některé funkce nejsou dostupné ve všech edicích nebo verzích systému Windows. Aby mohla být funkčnost systému Windows plně využita, systémy mohou vyžadovat instalaci vylepšeného nebo dodatečně zakoupeného hardwaru, ovladačů, softwaru nebo aktualizaci systému BIOS. Systém Windows se aktualizuje a spouští automaticky. Vyžaduje vysokorychlostní internet a účet Microsoft. Mohou být účtovány poplatky za internetové připojení a mohou existovat další požadavky pro aktualizace. Viz http://www.windows.com.
[7] Bezdrátový přístupový bod a služby internetového připojení jsou prodávány samostatně. Dostupnost veřejných bezdrátových přístupových bodů je omezená. Rozhraní Wi-Fi 6 (802.11ax) je zpětně kompatibilní s předchozími specifikacemi 802.11. Specifikace pro rozhraní Wi-Fi 6 jsou ve fázi návrhu a nejsou konečné. Pokud se budou konečné specifikace lišit od navrhovaných, může být ovlivněna schopnost notebooku komunikovat s ostatními zařízeními bezdrátové sítě Wi-Fi 6. K dispozici pouze v zemích, kde je podporováno rozhraní 802.11ax. Rozhraní Wi-Fi 6 (802.11ax) není podporováno na Ukrajině, v Rusku a v Indonésii, kde budou nastavení Wi-Fi 6 (802.11ax) zakázána a downgradována na rozhraní 802.11ac pomocí řešení Intel DRS.
[8] 25 GB bezplatného online úložiště po dobu jednoho roku od data registrace. Podrobnosti a podmínky používání včetně zásad zrušení jsou k dispozici na adrese www.dropbox.com. Vyžaduje internetové připojení, které není součástí dodávky.

Zřeknutí se odpovědnosti pro technické specifikace
25 GB volného úložiště Dropbox po dobu 12 měsíců od data registrace. Veškeré podrobnosti a podmínky používání včetně zásad zrušení jsou k dispozici na webu služby Dropbox na adrese https://www.dropbox.com/help/space/hp-promotion. Vyžaduje se internetové připojení, které není součástí dodávky.
Včetně bezplatného 30denního předplatného služby McAfee LiveSafe. Vyžaduje internetové připojení, které není součástí dodávky. Po vypršení platnosti je vyžadováno předplatné.
Poměr aktivní i neaktivní plochy obrazu k ploše rámečku bez reproduktoru.
Poměr aktivní i neaktivní plochy obrazu k ploše rámečku s reproduktorem.
Vícejádrová technologie byla vyvinuta za účelem zvýšení výkonu určitých softwarových produktů. Výhody plynoucí z používání této technologie nejsou zaručené pro všechny zákazníky nebo softwarové aplikace. Výkon a taktovací frekvence se liší v závislosti na pracovním zatížení aplikací a konfiguracích hardwaru i softwaru. Číslování produktů AMD nemusí odpovídat taktu procesoru.
Výkon taktovací frekvence Max Boost se liší v závislosti na hardwaru, softwaru a celkové konfiguraci systému.
Gigabitových rychlostí rozhraní Wi-Fi® lze dosáhnout při přenosu souborů mezi dvěma zařízeními, která jsou připojená ke stejnému směrovači. Vyžaduje bezdrátový směrovač, který se prodává samostatně a podporuje 160MHz kanály.
Bezdrátový přístupový bod a požadované služby internetového připojení jsou prodávány samostatně. Dostupnost veřejných bezdrátových přístupových bodů je omezená.
Vyžaduje se bezdrátový přístupový bod a internetové připojení, které se prodávají samostatně. Dostupnost veřejných bezdrátových přístupových bodů je omezená. Rozhraní Wi-Fi 6 (802.11ax) je zpětně kompatibilní s předchozími specifikacemi 802.11. Specifikace pro rozhraní Wi-Fi 6 jsou ve fázi návrhu a nejsou konečné. Pokud se budou konečné specifikace lišit od navrhovaných, může být ovlivněna schopnost notebooku komunikovat s ostatními zařízeními s rozhraním Wi-Fi 6. K dispozici pouze v zemích, kde je podporováno rozhraní 802.11ax.
Rozhraní Wi-Fi 6 (802.11ax) není podporováno na Ukrajině, v Rusku a v Indonésii, kde budou nastavení Wi-Fi optimalizována pro místní předepsané požadavky (802.11ac).
Po 30 dnech dojde k návratu k základní verzi služby LastPass.
Vyžaduje aktivaci do 180 dní od aktivace systému Windows.
Nabídka je k dispozici po celém světě (mimo Čínu, země pod embargem a další země, které jsou omezeny příslušným zákonem nebo nařízením) pro nové i stávající předplatitele ve věku nad 18 let. Klikni na ikonu Adobe v nabídce Start a uplatni 1měsíční bezplatnou zkušební dobu pro software Adobe. Software je vázán na toto zařízení a není přenosný. Pokud chceš využívat předplatné s automatickým obnovením, při registraci zadej způsob platby. Po přidání způsobu platby se bude předplatné automaticky obnovovat podle aktuálního kurzu a data obnovení, dokud službu nezrušíš. Pokud službu zrušíš před skončením jednoměsíční bezplatné zkušební doby, nemusíš nic platit. Předplatné lze kdykoli zrušit na stránce účtu Adobe nebo přes zákaznickou podporu. Podívej se na aktuální ceny za aplikaci Adobe Spark a další produkty Adobe, které jsou součástí této nabídky. Nabídka není k dispozici pro zákazníky s licencí Education, OEM nebo multilicencí. Podléhá dostupnosti v místě bydliště příjemce. Mohou platit dodatečné smluvní podmínky. PODMÍNKY NEPLATÍ TAM, KDE JSOU ZAKÁZÁNY NEBO OMEZENY ZÁKONEM.
Podíl plastů pocházejících z oceánů obsažených v jednotlivých komponentech se liší podle produktu.
Podíl recyklovaných plastů od spotřebitelů se liší v závislosti na produktu. Podíl recyklovaných plastů vychází z definice uvedené v normě IEEE 1680.1-2018.
Podíl obsahu recyklované látky se liší v závislosti na produktu; podíl obsahu inkoustu na vodní bázi se liší v závislosti na produktu.
Funkce potlačení blikání eliminuje blikání obrazovky pomocí integrovaného podsvícení LED se ztlumením prováděným snížením stejnosměrného proudu.