location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ENVY 34-c0001nc Intel® Core™ i7 i7-11700 86,4 cm (34") 5120 x 2160 px All-in-One PC (vše v jednom) 64 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3080 Windows 11 Home Wi-Fi 6 (802.11ax) Šedá

Značka:
Obvykle ochranná známka výrobce, pod kterou zákazníci firmu znají. Jeden výrobce může vyrábět zboží pod různými značkami. Někteří výrobci licencují své značky dalším firmám.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ENVY
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
34
Název produktu:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
34-c0001nc
Kód produktu:
Unikátní identifikátor produktu, který mu přiřadil jeho výrobce. Více kódů produktu může být přiřazeno k jednomu mateřskému kódu v případě, že jsou jejich specifikace identické. Tím se odstraní nesprávné kódy nebo nepodstatné logistické informace.
601U2EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0196337699236 show
Kategorie:
Desktop PC with monitor.
All-in-One počítače a pracovní stanice Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Kvalita datového listu: vytvořen/standardizován Icecatem
Kvalita produktových listů může mít několik úrovní:
načtena jen logistická data: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
vytvořen/standardizován Icecatem: the data-sheet is created or standardized by an Icecat editor.
Počet zhlédnutí produktu: 1705
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Poslední aktualizace:: 12 Mar 2024 11:37:37
Datum poslední změny produktového listu v katalogu Icecatu
End of life date: 30 Apr 2023
Product end of life date
CE Marking (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP ENVY 34-c0001nc Intel® Core™ i7 i7-11700 86,4 cm (34") 5120 x 2160 px All-in-One PC (vše v jednom) 64 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3080 Windows 11 Home Wi-Fi 6 (802.11ax) Šedá
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Core™ i7-11700 (základní frekvence 2,5 GHz, max. 4,9 GHz s technologií Intel® Turbo Boost, 16 MB mezipaměti L3, 8 jader)
  • - Windows 11 Home
  • - 86,36 cm (34″) displej IPS s rozlišením WUHD (5 120 x 2 160), tenkým rámečkem na třech stranách, antireflexní úpravou, 500 nity a 98% DCI-P3
  • - NVIDIA® GeForce RTX™ 3080 (8 GB vyhrazené paměti GDDR6)
  • - 64 GB memory; 1 TB SSD storage
Záruka: 2letá (2/2/0) omezená záruka zahrnuje 2letou záruku na díly a práci. Bez oprav u zákazníka. Smluvní podmínky se mohou v jednotlivých zemích lišit. Záruka podléhá určitým omezením a výjimkám.
Long product name HP ENVY 34-c0001nc Intel® Core™ i7 i7-11700 86,4 cm (34") 5120 x 2160 px All-in-One PC (vše v jednom) 64 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3080 Windows 11 Home Wi-Fi 6 (802.11ax) Šedá :
The short editorial description of HP ENVY 34-c0001nc Intel® Core™ i7 i7-11700 86,4 cm (34") 5120 x 2160 px All-in-One PC (vše v jednom) 64 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3080 Windows 11 Home Wi-Fi 6 (802.11ax) Šedá

ENVY All-in-One 34-c0001ncBundle PC, Windows 11 Home, 34", Intel® Core™ i7, 64GB RAM, 1TB SSD, NVIDIA® GeForce RTX™ 3080
Více>>>
HP ENVY 34-c0001nc Intel® Core™ i7 i7-11700 86,4 cm (34") 5120 x 2160 px All-in-One PC (vše v jednom) 64 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3080 Windows 11 Home Wi-Fi 6 (802.11ax) Šedá:
The official marketing text of HP ENVY 34-c0001nc Intel® Core™ i7 i7-11700 86,4 cm (34") 5120 x 2160 px All-in-One PC (vše v jednom) 64 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3080 Windows 11 Home Wi-Fi 6 (802.11ax) Šedá as supplied by the manufacturer

Dokonalý nástroj pro tvůrce
HP ENVY 34″ All-in-One Desktop představuje dokonalou inspiraci pro kreativní projekty. Kombinuje bezkonkurenční displej s realistickými barvami a výkon potřebný pro tvorbu. Změň způsob, jakým probíhá spolupráce, díky odnímatelné magnetické kameře, se kterou můžeš přecházet mezi 5 různými polohami pro sdílení práce přes video.

Short summary description HP ENVY 34-c0001nc Intel® Core™ i7 i7-11700 86,4 cm (34") 5120 x 2160 px All-in-One PC (vše v jednom) 64 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3080 Windows 11 Home Wi-Fi 6 (802.11ax) Šedá:
This short summary of the HP ENVY 34-c0001nc Intel® Core™ i7 i7-11700 86,4 cm (34") 5120 x 2160 px All-in-One PC (vše v jednom) 64 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3080 Windows 11 Home Wi-Fi 6 (802.11ax) Šedá data-sheet is auto-generated and uses the product title and the first six key specs.

HP ENVY 34-c0001nc, 86,4 cm (34"), 5K Ultrawide HD, Intel® Core™ i7, 64 GB, 1 TB, Windows 11 Home

Long summary description HP ENVY 34-c0001nc Intel® Core™ i7 i7-11700 86,4 cm (34") 5120 x 2160 px All-in-One PC (vše v jednom) 64 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3080 Windows 11 Home Wi-Fi 6 (802.11ax) Šedá:
This is an auto-generated long summary of HP ENVY 34-c0001nc Intel® Core™ i7 i7-11700 86,4 cm (34") 5120 x 2160 px All-in-One PC (vše v jednom) 64 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3080 Windows 11 Home Wi-Fi 6 (802.11ax) Šedá based on the first three specs of the first five spec groups.

HP ENVY 34-c0001nc. Typ produktu: All-in-One PC (vše v jednom). Úhlopříčka displeje: 86,4 cm (34"), Typ HD rozlišení: 5K Ultrawide HD, Rozlišení displeje: 5120 x 2160 px, Typ panelu: IPS. Typ procesoru: Intel® Core™ i7, Takt procesoru: 2,5 GHz. Vnitřní paměť: 64 GB, Typ vnitřní paměti: DDR4-SDRAM. Celková kapacita úložiště: 1 TB, Ukládací médium: SSD. Diskrétní model grafického adaptéru: NVIDIA GeForce RTX 3080, Model grafického adaptéru na kartě: Intel UHD Graphics 750. Poskytovaný operační systém: Windows 11 Home. Barva: Šedá

Dopřej si větší obraz na tvorbu
Dopřej si větší obraz na tvorbu

Dopřej si větší obraz díky 34″ displeji s vysokým rozlišením a poměrem stran 21:9, který zobrazí kreativní tvorbu v ostrých detailech.

Bezdrátové nabíjení
Bezdrátové nabíjení

Bezdrátové nabíjení integrované přímo do základny nabízí nevídané pohodlí.

Odnímatelná magnetická kamera
Odnímatelná magnetická kamera

Odnímatelná otočná kamera umožňuje přecházet mezi 5 různými polohami pro sdílení nápadů přes video.

Úložiště SSD PCIe

Díky až 1TB bleskovému úložišti PCIe SSD spustíš systém během několika sekund.

Nový úhel pohledu

Windows 11 nabízí neotřelý, příjemný a tvůrčí prostor, ve kterém se můžeš věnovat svým zálibám. Od přepracované nabídky Start, po nové způsoby komunikace s lidmi a získání přístupu ke zprávám, hrám a obsahu – Windows 11 je místo pro přemýšlení, komunikaci a tvůrčí činnost přirozeným způsobem. [1]

Znovuobjevený desktopový výkon

Desktopové procesory Intel® Core™ 11. generace disponují novou inovativní architekturou se špičkovou umělou inteligencí, podmanivým displejem i grafikou a širšími možnostmi vyladění a rozšíření díky paměti až DDR4-3200, integrovanému rozhraní USB 3.2 Gen 2x2 (20G) a až 20 linkám CPU PCIe 4.0, které uživatelům poskytují strhující zážitky jako z reálného světa. [2]

Bezchybné hraní

Ultravýkonnou grafiku GeForce RTX™ 3080 ocení každý hráč. Využívá architekturu Ampere, která představuje 2. generaci platformy RTX od společnosti NVIDIA. Vylepšená jádra RT a Tensor, nové streamovací multiprocesory a superrychlá paměť G6X zaručují podmanivý herní zážitek. [3]

Široké možnosti připojení

Vychutnej si bleskovou gigabitovou přenosovou rychlost díky kartě Wi-Fi 6 (2x2) a Bluetooth® 5.2 [4]

Rozlišení IPS WUHD

Vysoce věrný obraz v rozlišení 5 120 x 2 160 je širokoúhlý, takže na obrazovce uvidíš více obsahu. [5]

McAfee® LiveSafe™
McAfee® LiveSafe™

Chraň operační systém s bezplatným 30denním předplatným McAfee® LiveSafe™. [6]

Cloudové úložiště Dropbox

Ukládejte a synchronizujte svůj obsah online se službou Dropbox. Získejte 25GB úložiště na jeden rok pro přístup, správu a sdílení fotek, hudby a souborů z libovolného místa s internetovým připojením. [7]

Obrazovka
Úhlopříčka displeje *
86,4 cm (34")
Rozlišení displeje *
5120 x 2160 px
Dotyková obrazovka *
No
Typ HD rozlišení *
5K Ultrawide HD
Nativní poměr stran
21:9
Jas displeje
500 cd/m²
Povrch displeje
Matný
Typ panelu
IPS
Barevný prostor
DCI-P3
Antireflexní obrazovka
Yes
Barevný gamut
98%
Procesor
Výrobce procesoru *
Intel
Typ procesoru *
Intel® Core™ i7
Generace procesoru
11. generace procesorů Intel® Core™ i7
Model procesoru *
i7-11700
Počet jader procesoru
8
Počet vláken procesoru
16
Takt procesoru při přetaktování
4,9 GHz
Takt procesoru *
2,5 GHz
Vyrovnávací paměť procesoru
16 MB
Typ paměti cache procesoru
L3
Paměť
Vnitřní paměť *
64 GB
Typ vnitřní paměti
DDR4-SDRAM
Paměťové sloty
4
Typ paměťových slotů
SO-DIMM
Frekvence paměti
2666 MHz
Rozvržení paměti
4 x 16 GB
Formát paměti
DIMM/SO-DIMM
ECC
No
Non-ECC
Yes
Úložná média
Celková kapacita úložiště *
1 TB
Ukládací médium *
SSD
Počet nainstalovaných úložišť
1
Celková kapacita SSD
1 TB
Počet instalovaných SSD
1
Kapacita disku SSD
1 TB
Typ paměti SSD
TLC
Rozhraní pro disky SSD
PCI Express, NVMe
NVMe
Yes
Formát SSD
M.2
Typ optické jednotky *
No
Integrovaná čtečka karet
Yes
Grafika
Diskrétní grafický adaptér *
Yes
Výrobce diskrétních GPU
NVIDIA
Diskrétní model grafického adaptéru *
NVIDIA GeForce RTX 3080
Paměť grafické karty
8 GB
Typ diskrétní grafické paměti
GDDR6
Integrovaný grafický adaptér *
Yes
Produktová řada integrovaného grafického adaptéru
Intel® UHD Graphics
Model grafického adaptéru na kartě *
Intel UHD Graphics 750
Zvuk
Vestavěné reproduktory *
Yes
Počet reproduktorů
2
RMS výkon
4 W
Výrobce reproduktorů
Bang & Olufsen
Zvukový systém
B&O PLAY
Počítačová síť
Wi-Fi *
Yes
Wi-Fi standard *
Wi-Fi 6 (802.11ax)
Standardy Wi-Fi
Wi-Fi 6 (802.11ax)
Výrobce ovladače WLAN
Realtek
Model řadiče WLAN
Realtek RTL8852AE
Typ antény
2x2
Připojení na síť Ethernet *
Yes
Přenosová rychlost sítě Ethernet
10, 100, 1000 Mbit/s
Bluetooth *
Yes
Verze Bluetooth
5.2
Možnosti připojení
Počet portů Ethernetu (RJ-45)
1
Možnosti připojení
Počet portů USB 3.2 (3.1 1. generace) Typ A *
2
Počet portů USB 3.2 Gen 1 (3.1 Gen 1) Typ C *
1
Počet portů USB 3.2 (3.1 2. generace) Typ A *
4
Počet portů Thunderbolt 4
2
Kombinovaný port sluchátek/mikrofonu
Yes
USB Sleep-and-Charge
Yes
Porty USB Sleep-and-Charge
2
Vzhled
Barva *
Šedá
Slot pro zámek
Yes
Typ zámku kabelu
Kensington
Země původu
Čína
Výkon
Typ produktu *
All-in-One PC (vše v jednom)
Tržní kategorie
Prémiový
Čipset základní desky
Intel H570
Software
Poskytovaný operační systém *
Windows 11 Home
Software na vyzkoušení
25GB úložiště Dropbox po dobu 12 měsíců
Předinstalovaný software
ExpressVPN (bezplatná 30denní zkušební verze); LastPass Premium (bezplatná 30denní zkušební verze), 1měsíční zkušební verze pro nové zákazníky Microsoft 365, McAfee LiveSafe™; 1měsíční bezplatná zkušební verze softwaru Adobe
Speciální funkce procesoru
Technologie Intel Enhanced Intel SpeedStep
Yes
Technologie Intel® Clear Video
Yes
Technologie Intel® Trusted Execution
Yes
Technologie Intel® VT-x s technologií Extended Page Tables (EPT)
Yes
Intel® Stable Image Platform Program (SIPP)
Yes
Technologie Intel® Software Guard Extensions (Intel® SGX)
No
Intel® 64
Yes
Execute Disable Bit
Yes
Nečinné stavy
Yes
CPU konfigurace (max)
1
Dostupné možnosti začlenění
No
Virtualizační technologie Intel® VT-d
Yes
Technologie Intel® Virtualization (VT-x)
Yes
Charakteristiky specifické pro danou značku
Typ reproduktoru
HP Dual Speakers
HP segment
Domácí
HP Security tools (bezpečnostní nástroje)
Slot pro bezpečnostní zámek Kensington
Poskytnutý HP software
HP Audio Switch; HP Connection Optimizer; HP QuickDrop; HP Support Assistant; OMEN Gaming Hub
Příkon
Výkon adaptéru
330 W
Vstupní frekvence adaptéru
50 - 60 Hz
Vstupní napětí adaptéru
100 - 240 V
Hmotnost a rozměry
Šířka (s podstavcem)
817,2 mm
Hloubka (s podstavcem)
223 mm
Výška (s podstavcem)
368,4 mm
Hmotnost (se stojánkem)
11,1 kg
Hmotnost
11,1 kg
Šířka balení
975 mm
Hloubka balení
290 mm
Výška balení
665 mm
Hmotnost včetně balení
17,4 kg
Udržitelnost
Dodržování předpisů v oblasti udržitelnosti
Yes
Osvědčení o udržitelnosti
ENERGY STAR
Udržitelné technologie a materiály
15% podíl recyklovaných plastů od spotřebitelů; Plasty končící v oceánech
Obsah balení
Obsahuje myš
Yes
Včetně klávesnice
Yes
Konektivita klávesnice
Bezdrátový
Další charakteristiky
Technologie rámečku displeje
Micro-Edge
Typ skříně
Vše v jednom
Úhlopříčka obrazovky (v metrických jednotkách)
86,36 cm
Integrovaný displej
Yes
Počet volných rozšiřujících pozic vnitřní paměti
4
Disclaimer HP ENVY 34-c0001nc Intel® Core™ i7 i7-11700 86,4 cm (34") 5120 x 2160 px All-in-One PC (vše v jednom) 64 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3080 Windows 11 Home Wi-Fi 6 (802.11ax) Šedá:
Disclaimer

[1] Některé funkce nejsou dostupné ve všech edicích nebo verzích systému Windows. Aby mohla být funkčnost systému Windows plně využita, systémy mohou vyžadovat instalaci vylepšeného nebo dodatečně zakoupeného hardwaru, ovladačů, softwaru nebo aktualizaci systému BIOS. Systém Windows se aktualizuje a spouští automaticky. Vyžaduje vysokorychlostní internet a účet Microsoft. Mohou být účtovány poplatky za internetové připojení a mohou existovat další požadavky pro aktualizace. Viz http://www.windows.com.
[2] Vícejádrová technologie byla vyvinuta za účelem zvýšení výkonu určitých softwarových produktů. Ne všichni zákazníci nebo softwarové aplikace získají díky této technologii výhodu. Výkon a taktovací frekvence se liší v závislosti na pracovním zatížení aplikací a konfiguraci hardwaru a softwaru. Číselné hodnoty u modelů produktů Intel nemusejí představovat úroveň výkonu.
[3] ©2021 NVIDIA Corporation. NVIDIA, logo NVIDIA, GeForce a GeForce RTX jsou ochranné známky nebo registrované ochranné známky společnosti NVIDIA Corporation v USA a dalších zemích. Všechny ostatní ochranné známky a autorská práva jsou majetkem příslušných vlastníků.
[4] Vyžaduje se bezdrátový přístupový bod a internetové připojení, které se prodávají samostatně. Dostupnost veřejných bezdrátových přístupových bodů je omezená. Vyžaduje se bezdrátový směrovač, který se prodává samostatně a podporuje 80MHz kanály. Rozhraní Wi-Fi 6 (802.11ax) je zpětně kompatibilní s předchozími specifikacemi 802.11. Specifikace pro rozhraní Wi-Fi 6 jsou ve fázi návrhu a nejsou konečné. Pokud se budou konečné specifikace lišit od navrhovaných, může být ovlivněna schopnost notebooku komunikovat s ostatními zařízeními s rozhraním Wi-Fi 6. K dispozici pouze v zemích, kde je podporováno rozhraní 802.11ax.
[5] Ke sledování obrazu WUHD je třeba obsah v rozlišení WUHD.
[6] Je vyžadováno internetové připojení, které není součástí dodávky. Po uplynutí 30 dní je vyžadováno předplatné.
[7] 25 GB bezplatného online úložiště po dobu jednoho roku od data registrace. Podrobnosti a podmínky používání včetně zásad zrušení jsou k dispozici na adrese www.dropbox.com. Vyžaduje se internetové připojení, které není součástí dodávky.

Zřeknutí se odpovědnosti pro technické specifikace
25 GB volného úložiště Dropbox po dobu 12 měsíců od data registrace. Veškeré podrobnosti a podmínky používání včetně zásad zrušení jsou k dispozici na webu služby Dropbox na adrese https://www.dropbox.com/help/space/hp-promotion. Vyžaduje se internetové připojení, které není součástí dodávky.
Včetně bezplatného 30denního předplatného služby McAfee LiveSafe. Vyžaduje internetové připojení, které není součástí dodávky. Po vypršení platnosti je vyžadováno předplatné.
Poměr aktivní i neaktivní plochy obrazu k ploše rámečku bez reproduktoru.
Poměr aktivní i neaktivní plochy obrazu k ploše rámečku s reproduktorem.
Vícejádrová technologie byla vyvinuta za účelem zvýšení výkonu určitých softwarových produktů. Výhody plynoucí z používání této technologie nejsou zaručené pro všechny zákazníky nebo softwarové aplikace. Výkon a taktovací frekvence se liší v závislosti na pracovním zatížení aplikací a na konfiguraci hardwaru a softwaru. Číselné hodnoty u modelů, značek nebo názvů produktů Intel nemusí odpovídat výkonu.
Výkon funkce Intel® Turbo Boost se liší v závislosti na hardwaru, softwaru a celkové konfiguraci systému. Více informací naleznete na stránce http://www.intel.com/technology/turboboost/.
NVIDIA® Max-Q Design může pomoci snížit zahřívání a hlučnost systému v počítačích s tenčím tvarovým faktorem. Velikost provedení a tloušťka počítače se může lišit. Celková grafická kvalita může být nižší ve srovnání s alternativním grafickým řešením, které technologii Max-Q nepoužívá.
Gigabitových rychlostí rozhraní Wi-Fi® lze dosáhnout při přenosu souborů mezi dvěma zařízeními, která jsou připojená ke stejnému směrovači. Vyžaduje bezdrátový směrovač, který se prodává samostatně a podporuje 160MHz kanály.
Bezdrátový přístupový bod a požadované služby internetového připojení jsou prodávány samostatně. Dostupnost veřejných bezdrátových přístupových bodů je omezená.
Vyžaduje se bezdrátový přístupový bod a internetové připojení, které se prodávají samostatně. Dostupnost veřejných bezdrátových přístupových bodů je omezená. Rozhraní Wi-Fi 6 (802.11ax) je zpětně kompatibilní s předchozími specifikacemi 802.11. Specifikace pro rozhraní Wi-Fi 6 jsou ve fázi návrhu a nejsou konečné. Pokud se budou konečné specifikace lišit od navrhovaných, může být ovlivněna schopnost notebooku komunikovat s ostatními zařízeními s rozhraním Wi-Fi 6. K dispozici pouze v zemích, kde je podporováno rozhraní 802.11ax.
Rozhraní Wi-Fi 6 (802.11ax) není podporováno na Ukrajině, v Rusku a v Indonésii, kde budou nastavení Wi-Fi optimalizována pro místní předepsané požadavky (802.11ac).
Po 30 dnech dojde k návratu k základní verzi služby LastPass.
Nejlepších výsledků s režimem HP Sleep and Charge lze dosáhnout pomocí standardního kabelu s protokolem nabíjení USB nebo kabelovým adaptérem s externím zařízením.
Rozhraní USB 20 Gb/s není k dispozici.
Vyžaduje aktivaci do 180 dní od aktivace systému Windows.
Nabídka je k dispozici po celém světě (mimo Čínu, země pod embargem a další země, které jsou omezeny příslušným zákonem nebo nařízením) pro nové i stávající předplatitele ve věku nad 18 let. Klikni na ikonu Adobe v nabídce Start a uplatni 1měsíční bezplatnou zkušební dobu pro software Adobe. Software je vázán na toto zařízení a není přenosný. Pokud chceš využívat předplatné s automatickým obnovením, při registraci zadej způsob platby. Po přidání způsobu platby se bude předplatné automaticky obnovovat podle aktuálního kurzu a data obnovení, dokud službu nezrušíš. Pokud službu zrušíš před skončením jednoměsíční bezplatné zkušební doby, nemusíš nic platit. Předplatné lze kdykoli zrušit na stránce účtu Adobe nebo přes zákaznickou podporu. Podívej se na aktuální ceny za aplikaci Adobe Spark a další produkty Adobe, které jsou součástí této nabídky. Nabídka není k dispozici pro zákazníky s licencí Education, OEM nebo multilicencí. Podléhá dostupnosti v místě bydliště příjemce. Mohou platit dodatečné smluvní podmínky. PODMÍNKY NEPLATÍ TAM, KDE JSOU ZAKÁZÁNY NEBO OMEZENY ZÁKONEM.
Podíl plastů pocházejících z oceánů obsažených v jednotlivých komponentech se liší podle produktu.
Podíl recyklovaných plastů od spotřebitelů se liší v závislosti na produktu. Podíl recyklovaných plastů vychází z definice uvedené v normě IEEE 1680.1-2018.
Funkce potlačení blikání eliminuje blikání obrazovky pomocí integrovaného podsvícení LED se ztlumením prováděným snížením stejnosměrného proudu.