location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ProDesk 400 G6 Intel® Core™ i5 i5-10500T 8 GB DDR4-SDRAM 512 GB SSD Windows 11 Pro Mini PC Černá

Značka:
Obvykle ochranná známka výrobce, pod kterou zákazníci firmu znají. Jeden výrobce může vyrábět zboží pod různými značkami. Někteří výrobci licencují své značky dalším firmám.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ProDesk
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
400
Název produktu:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
400 G6
Kód produktu:
Unikátní identifikátor produktu, který mu přiřadil jeho výrobce. Více kódů produktu může být přiřazeno k jednomu mateřskému kódu v případě, že jsou jejich specifikace identické. Tím se odstraní nesprávné kódy nebo nepodstatné logistické informace.
5L5Z6EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0196548678143 show
Kategorie:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PC/pracovní stanice Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Kvalita datového listu: vytvořen/standardizován Icecatem
Kvalita produktových listů může mít několik úrovní:
načtena jen logistická data: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
vytvořen/standardizován Icecatem: the data-sheet is created or standardized by an Icecat editor.
Počet zhlédnutí produktu: 2427
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Poslední aktualizace:: 11 Mar 2024 09:14:46
Datum poslední změny produktového listu v katalogu Icecatu
End of life date: 30 Oct 2023
Product end of life date
CE Marking (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP ProDesk 400 G6 Intel® Core™ i5 i5-10500T 8 GB DDR4-SDRAM 512 GB SSD Windows 11 Pro Mini PC Černá
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Core™ i5-10500T (základní frekvence 2,3 GHz, max. 3,8 GHz s technologií Intel® Turbo Boost, 12 MB mezipaměti L3, 6 jader)
  • - Windows 11 Pro
  • - Grafika Intel® UHD 630
  • - 8 GB memory; 512 GB SSD storage
Záruka: Jednoletá (1/1/1) omezená záruka zahrnuje 1letou záruku na díly, práci a opravy u zákazníka. Podmínky záruky se mohou v jednotlivých zemích lišit. Záruka podléhá určitým omezením a výjimkám.
Long product name HP ProDesk 400 G6 Intel® Core™ i5 i5-10500T 8 GB DDR4-SDRAM 512 GB SSD Windows 11 Pro Mini PC Černá :
The short editorial description of HP ProDesk 400 G6 Intel® Core™ i5 i5-10500T 8 GB DDR4-SDRAM 512 GB SSD Windows 11 Pro Mini PC Černá

ProDesk 400 G6 Desktop Mini PC Bundle, Windows 11 Pro, Intel® Core™ i5, 8GB RAM, 512GB SSD
Více>>>
HP ProDesk 400 G6 Intel® Core™ i5 i5-10500T 8 GB DDR4-SDRAM 512 GB SSD Windows 11 Pro Mini PC Černá:
The official marketing text of HP ProDesk 400 G6 Intel® Core™ i5 i5-10500T 8 GB DDR4-SDRAM 512 GB SSD Windows 11 Pro Mini PC Černá as supplied by the manufacturer

Výkonný komerční počítač s přidanou hodnotou
Užívejte si výjimečný výkon a zabezpečení pro každodenní firemní využití v malém, stylovém počítači HP ProDesk 400 Desktop Mini za rozumnou cenu. Dosáhněte potřebné produktivity a integrovaného zabezpečení s notebookem, který můžete vzít kamkoli.

Short summary description HP ProDesk 400 G6 Intel® Core™ i5 i5-10500T 8 GB DDR4-SDRAM 512 GB SSD Windows 11 Pro Mini PC Černá:
This short summary of the HP ProDesk 400 G6 Intel® Core™ i5 i5-10500T 8 GB DDR4-SDRAM 512 GB SSD Windows 11 Pro Mini PC Černá data-sheet is auto-generated and uses the product title and the first six key specs.

HP ProDesk 400 G6, 2,3 GHz, Intel® Core™ i5, i5-10500T, 8 GB, 512 GB, Windows 11 Pro

Long summary description HP ProDesk 400 G6 Intel® Core™ i5 i5-10500T 8 GB DDR4-SDRAM 512 GB SSD Windows 11 Pro Mini PC Černá:
This is an auto-generated long summary of HP ProDesk 400 G6 Intel® Core™ i5 i5-10500T 8 GB DDR4-SDRAM 512 GB SSD Windows 11 Pro Mini PC Černá based on the first three specs of the first five spec groups.

HP ProDesk 400 G6. Takt procesoru: 2,3 GHz, Typ procesoru: Intel® Core™ i5, Model procesoru: i5-10500T. Vnitřní paměť: 8 GB, Typ vnitřní paměti: DDR4-SDRAM, Frekvence paměti: 2666 MHz. Celková kapacita úložiště: 512 GB, Ukládací médium: SSD. Model grafického adaptéru na kartě: Intel® UHD Graphics 630. Poskytovaný operační systém: Windows 11 Pro. Napájecí zdroj: 65 W. Typ skříně: Mini PC. Typ produktu: Mini PC. Hmotnost: 1,25 kg. Barva: Černá

Robustní výkon pro každodenní využití

Dosáhněte solidního výkonu stolního počítače a zvládejte pracovní postupy v nečekaně malém provedení díky procesoru Intel®[2], vysokorychlostní paměti DDR4 a připojení SuperSpeed USB Type-C® s přenosovou rychlostí signálu 10 Gb/s.

Přehledné uspořádání

Ušetřete prostor upevněním počítače Mini za monitor HP.[3]

Postaveno na bezpečném základě

Chraňte počítač Mini pomocí našich hardwarových řešení HP BIOSphere Gen6[5], HP Sure Sense, HP Sure Click[7] a HP Manageability Integration Kit.[8]

Windows 11

Díky systému Windows 11 a technologii HP pro spolupráci a připojení můžete pracovat odkudkoli, aniž byste omezovali výkon nebo zabezpečení.

HP Sure Sense

Malwarové hrozby se rychle vyvíjí a klasické antivirové programy nedokážou vždy rozpoznat nové útoky. Chraňte počítač před dosud neznámými hrozbami díky nástroji HP Sure Sense, který využívá umělou inteligenci s prvky hlubokého učení, aby poskytoval prvotřídní ochranu před pokročilým malwarem.

Kvalitní výkon, připojení a doba odezvy

Využívejte úžasnou kombinaci responzivního výkonu, připojení a rychlosti díky procesoru Intel® Core™ 10. generace, který umožňuje rychlé a spolehlivé spouštění, tvorbu a připojení. [2]

Pracujte bez přerušení

Zachovejte si vysokou produktivitu a minimální prostoje s plně integrovanými a automatizovanými funkcemi firmwarového ekosystému HP BIOSphere Gen6. Vaše počítače získají dodatečnou ochranu díky automatickým kontrolám aktualizací a zabezpečení. [1]

Spolehlivé procházení

Chraňte počítač před webovými stránkami, soubory Microsoft Office jen pro čtení a přílohami PDF s malwarem, ransomwarem nebo viry díky hardwarovému zabezpečení funkce HP Sure Click. [4]

Testován a připraven

Hoďte starosti za hlavu díky odolnému a spolehlivému počítači, který absolvoval 120 000 hodin komplexního testování HP[10] a splňuje standard MIL-STD 810G.[11]

Procesor
Výrobce procesoru *
Intel
Typ procesoru *
Intel® Core™ i5
Generace procesoru
10. generace procesorů Intel® Core™ i5
Model procesoru *
i5-10500T
Počet jader procesoru
6
Počet vláken procesoru
12
Takt procesoru při přetaktování
3,8 GHz
Takt procesoru *
2,3 GHz
Vyrovnávací paměť procesoru
12 MB
Typ paměti cache procesoru
L3
Nastavitelný TDP-down
25 W
Frekvence nastavitelného TDP-down
1,7 GHz
Počet instalovaných procesorů
1
Paměť
Vnitřní paměť *
8 GB
Maximální vnitřní paměť *
64 GB
Typ vnitřní paměti
DDR4-SDRAM
Rozvržení paměti
1 x 8 GB
Paměťové sloty
2x SO-DIMM
Frekvence paměti
2666 MHz
ECC
No
Non-ECC
Yes
Úložná média
Celková kapacita úložiště *
512 GB
Ukládací médium *
SSD
Typ optické jednotky *
No
Počet nainstalovaných úložišť
1
Celková kapacita SSD
512 GB
Počet instalovaných SSD
1
Kapacita disku SSD
512 GB
Rozhraní pro disky SSD
PCI Express, NVMe
NVMe
Yes
Formát SSD
M.2
Grafika
Diskrétní grafický adaptér *
No
Integrovaný grafický adaptér *
Yes
Diskrétní model grafického adaptéru *
Není dostupný
Výrobce integrovaného GPU
Intel
Produktová řada integrovaného grafického adaptéru
Intel® UHD Graphics
Model grafického adaptéru na kartě *
Intel® UHD Graphics 630
Počítačová síť
Připojení na síť Ethernet *
Yes
Wi-Fi *
Yes
Wi-Fi standard
Wi-Fi 6 (802.11ax)
Standardy Wi-Fi
Wi-Fi 6 (802.11ax)
Výrobce ovladače WLAN
Intel
Model řadiče WLAN
Intel Wi-Fi 6 AX201
Typ antény
2x2
Bluetooth
Yes
Verze Bluetooth
5.0
Možnosti připojení
Počet portů USB 2.0 *
2
Počet portů USB 3.2 (3.1 1. generace) Typ A *
3
Počet portů USB 3.2 (3.1 2. generace) Typ A *
1
Počet portů USB 3.2 (3.1 generace 2) typu C *
1
DVI port
No
Počet HDMI portů *
1
Verze HDMI
1.4b
Počet připojení DisplayPorts
1
Počet portů Ethernetu (RJ-45)
1
Konektor pro mikrofon (line-in)
No
Kombinovaný port sluchátek/mikrofonu
Yes
Vzhled
Typ skříně *
Mini PC
Počet 2.5" pozic
1
Barva *
Černá
Vzhled
Vhodnost platformy Intel® vPro ™
No
Země původu
Čína
Výkon
Tržní kategorie
Osvědčená produktivita
Čipset základní desky
Intel Q470
Zvukový čip
Realtek ALC3867
Vestavěné reproduktory
Yes
Ochrana heslem
Yes
Ochrana heslem
BIOS, Při zapnutí, Uživatel
Trusted Platform Module (TPM)
Yes
Verze Trusted Platform Module (TPM)
2.0
Typ produktu *
Mini PC
Software
Poskytovaný operační systém *
Windows 11 Pro
Předinstalovaný software
HP Noise Cancellation; HP Support Assistant; Koupit Office (prodává se samostatně); HP JumpStarts; HP Desktop Support Utilities; Xerox® DocuShare® (bezplatná 90denní zkušební verze)
Speciální funkce procesoru
Intel® 64
Yes
Technologie Intel Enhanced Intel SpeedStep
Yes
Dostupné možnosti začlenění
No
Technologie Intel® Clear Video
Yes
Technologie Intel® VT-x s technologií Extended Page Tables (EPT)
Yes
Nečinné stavy
Yes
Intel® Stable Image Platform Program (SIPP)
Yes
Technologie Intel® Trusted Execution
Yes
Execute Disable Bit
Yes
Technologie Intel® Software Guard Extensions (Intel® SGX)
Yes
CPU konfigurace (max)
1
Virtualizační technologie Intel® VT-d
Yes
Technologie Intel® Virtualization (VT-x)
Yes
Charakteristiky specifické pro danou značku
HP JumpStart
Yes
HP Support Assistant (asistence)
Yes
HP Security tools (bezpečnostní nástroje)
Heslo po zapnutí počítače (v systému BIOS); Zakázání portů SATA (v systému BIOS); Heslo pro nastavení (v systému BIOS); Podpora visacích zámků na šasi a lankových zámků; Povolení/zakázání portů USB (v systému BIOS); Povolení/zakázání sériových portů (v systému BIOS); HP Secure Erase; HP Sure Click; HP Sure Sense; HP DriveLock a Automatic DriveLock; Integrovaný bezpečnostní čip TPM 2.0 dodaný se systémem Windows 10 (certifikace Common Criteria EAL4+); HP BIOSphere Gen6; HP Client Security Manager Gen6
Nástroje správy
HP BIOS Config Utility (ke stažení); HP Client Catalog (ke stažení); HP Driver Packs (ke stažení); HP System Software Manager (ke stažení); HP Cloud Recovery; HP Management Integration Kit pro Microsoft System Center Configuration Management Gen 4; HP Image Assistant Gen 5
Poskytnutý HP software
HP Noise Cancellation Software; HP Desktop Support Utilities
HP GTIN (EAN/UPC)
196548678143
HP segment
Firemní
Příkon
Napájecí zdroj *
65 W
Provozní podmínky
Provozní rozsah teplot (T-T)
10 - 35 °C
Doporučená provozní relativní vlhkost
10 - 90%
Udržitelnost
Dodržování předpisů v oblasti udržitelnosti
Yes
Osvědčení o udržitelnosti
ENERGY STAR
Udržitelné technologie a materiály
Nízký obsah halogenů
Hmotnost a rozměry
Šířka *
177 mm
Hloubka *
175 mm
Výška *
34 mm
Hmotnost *
1,25 kg
Šířka balení
498 mm
Hloubka balení
235 mm
Výška balení
132 mm
Hmotnost včetně balení
3,4 kg
Obsah balení
Integrovaný displej *
No
Obsahuje myš
Yes
Včetně klávesnice
Yes
Konektivita klávesnice
Kabel
Další charakteristiky
Počet volných rozšiřujících pozic vnitřní paměti
1
Typ klávesnice
USB
Disclaimer HP ProDesk 400 G6 Intel® Core™ i5 i5-10500T 8 GB DDR4-SDRAM 512 GB SSD Windows 11 Pro Mini PC Černá:
Disclaimer

[2] Vícejádrová technologie byla vyvinuta za účelem zvýšení výkonu určitých softwarových produktů. Výhody plynoucí z používání této technologie nejsou zaručené pro všechny zákazníky nebo softwarové aplikace. Výkon a taktovací frekvence se liší v závislosti na pracovním zatížení aplikací a na konfiguraci hardwaru a softwaru. Číselné hodnoty u modelů, značek nebo názvů produktů Intel nemusí odpovídat výkonu.
[3] Prodává se samostatně nebo jako volitelné příslušenství.
[5] Funkce HP BIOSphere Gen6 se mohou lišit v závislosti na konfiguraci.
[7] HP Sure Click vyžaduje systém Windows 10 Pro nebo Enterprise. Podrobnosti jsou k dispozici na adrese https://bit.ly/2PrLT6A_SureClick.
[8] HP Manageability Integration Kit je ke stažení na stránce http://www8.hp.com/us/en/ads/clientmanagement/overview.html.
[10] Výsledky komplexního testování HP nejsou zárukou dosažení stejného výkonu při stejných testovacích podmínkách. Náhodné poškození vyžaduje volitelnou službu HP Care Pack s ochranou před náhodným poškozením.
[11] Testování MIL-STD není určeno k prokázání vhodnosti pro zakázky ministerstva obrany USA nebo pro vojenské použití. Výsledky testů nejsou zárukou dosažení stejného výkonu při stejných testovacích podmínkách. Náhodné poškození vyžaduje volitelnou službu HP Care Pack s ochranou před náhodným poškozením.

[1] HP BIOSphere Gen6 vyžaduje systém Windows 10 a je k dispozici na vybraných počítačích HP Pro a Elite. Funkce se mohou lišit v závislosti na platformě a konfiguraci.
[4] HP Sure Click podporuje prohlížeče Microsoft Internet Explorer a Chromium™. Mezi podporované přílohy patří Microsoft Office (Word, Excel, PowerPoint) a soubory PDF v režimu jen pro čtení, pokud je nainstalovaná sada Microsoft Office nebo Adobe Acrobat.

Zřeknutí se odpovědnosti pro technické specifikace
Některé funkce nejsou dostupné ve všech edicích nebo verzích systému Windows. Aby mohla být funkčnost systému Windows plně využita, systémy mohou vyžadovat instalaci vylepšeného nebo dodatečně zakoupeného hardwaru, ovladačů, softwaru nebo aktualizaci systému BIOS. Systém Windows se aktualizuje a spouští automaticky. Vyžaduje vysokorychlostní internet a účet Microsoft. Mohou být účtovány poplatky za internetové připojení a mohou existovat další požadavky pro aktualizace. Viz http://www.windows.com.
V případě úložišť: 1 GB = 1 miliarda bajtů. 1 TB = 1 bilion bajtů. Skutečná formátovaná kapacita je nižší. Až 36 GB (systém Windows) místa na disku je vyhrazeno pro software k obnovení systému.
Vyžaduje konfiguraci při zakoupení.
Vícejádrová technologie byla vyvinuta za účelem zvýšení výkonu určitých softwarových produktů. Výhody plynoucí z používání této technologie nejsou zaručené pro všechny zákazníky nebo softwarové aplikace. Výkon a taktovací frekvence se liší v závislosti na pracovním zatížení aplikací a na konfiguraci hardwaru a softwaru. Číselné hodnoty u modelů, značek nebo názvů produktů Intel nemusí odpovídat výkonu.
Vícejádrová technologie byla vyvinuta za účelem zvýšení výkonu určitých softwarových produktů. Výhody plynoucí z používání této technologie nejsou zaručené pro všechny zákazníky nebo softwarové aplikace. Výkon a taktovací frekvence se liší v závislosti na pracovním zatížení aplikací a na konfiguraci hardwaru a softwaru. Číselné hodnoty u modelů, značek nebo názvů produktů Intel nemusí odpovídat výkonu.
Výkon funkce Intel® Turbo Boost se liší v závislosti na hardwaru, softwaru a celkové konfiguraci systému. Více informací naleznete na stránce http://www.intel.com/technology/turboboost/.
Produkt nepodporuje systém Windows 8 ani Windows 7. Společnost HP v souladu se zásadami poskytování podpory společnosti Microsoft nepodporuje operační systém Windows 8 a Windows 7 u produktů konfigurovaných s procesory Intel® a AMD 7. generace a následujícími procesory ani neposkytuje žádné ovladače pro systém Windows 8 nebo Windows 7 na stránce http://www.support.hp.com
Vyžaduje bezdrátový přístupový bod a internetové připojení.
Nativní podpora HP Miracast: Pomocí bezdrátové technologie Miracast může počítač promítat projekci na televizory a projektory nebo ji streamovat.
Aplikace HP Driver Packs není předem nainstalovaná, můžete si ji však stáhnout na stránce http://www.hp.com/go/clientmanagement.
Technologie pro ochranu identity Intel® (Intel® IPT): Modely vybavené procesory Intel® Core™ mají možnost využívat pokročilé zabezpečení online transakcí. Technologie Intel® IPT zajišťuje ve spolupráci se zúčastněnými webovými stránkami dvojité ověřování identity přidáním hardwarové součásti společně s obvyklým ověřováním pomocí jména a hesla. Technologie Intel® IPT se inicializuje prostřednictvím modulu HP Client Security.
Vychází z registrace US EPEAT® podle normy IEEE 1680.1-2018 EPEAT®. Stav se liší podle země. Další informace naleznete na stránce www.epeat.net.
Externí příslušenství včetně zdrojů napájení, napájecích kabelů a periferií nemají nízký obsah halogenů. Servisní díly získané po zakoupení nemusejí mít nízký obsah halogenů.
Některé napájecí zdroje nejsou k dispozici ve všech oblastech.
Dostupnost se v jednotlivých zemích může lišit.
Do zásuvky pro 2,5" disk SATA můžete vložit disk HDD i SSD.
Porty jsou volitelné. Konfigurovat lze maximálně jeden port Flex 1, sériový port se prodává samostatně nebo jako volitelné příslušenství. Konfigurovat lze maximálně jeden port Flex 2, který vyžaduje konfiguraci při zakoupení.
Skutečná přenosová rychlost závisí na procesoru použitém v systému a nainstalovaném paměťovém modulu.
Aplikace HP Drive Lock není podporována u disků NVMe.
HP BIOSphere Gen6 je k dispozici na vybraných počítačích HP Pro a Elite. Podrobnosti jsou k dispozici ve specifikacích produktu. Funkce se mohou lišit v závislosti na platformě a konfiguraci.
Technologie Intel® Turbo Boost vyžaduje počítač s procesorem podporujícím funkci Intel Turbo Boost. Výkon funkce Intel Turbo Boost se liší v závislosti na hardwaru, softwaru a celkové konfiguraci systému. Další informace naleznete na stránce www.intel.com/technology/turboboost.
Služba Secure Erase vyhovuje metodám stanoveným ve speciální publikaci pro čištění médií 800-88 Národního ústavu pro normy a technologii.
HP Password Manager vyžaduje prohlížeč Internet Explorer, Chrome™ nebo Firefox. Některé webové stránky a aplikace nemusí být podporovány. Může být zapotřebí aktivace nebo povolení doplňku/rozšíření v internetovém prohlížeči.
HP Support Assistant vyžaduje systém Windows a přístup k internetu.
Aktualizace vyžadují internetové připojení, systém Windows 10 a výslovný souhlas s používáním aplikace Windows Defender.
HP Client Security Manager Gen6 vyžaduje systém Windows a je k dispozici na vybraných počítačích HP Elite a Pro.
Vyžaduje předplatné aplikace Ivanti Management Suite.
HP Sure Click vyžaduje systém Windows 10 Pro nebo Enterprise. Podrobnosti jsou k dispozici na adrese https://bit.ly/2PrLT6A_SureClick.
Sada HP Management Integration Kit pro Microsoft System Center Configuration Management Gen 2: ke stažení na stránce http://www8.hp.com/us/en/ads/clientmanagement/overview.html.
Certifikace Skype pro firmy: Prodává se samostatně nebo jako volitelné příslušenství.
K dosažení plné funkčnosti technologie Intel® vPro™ je zapotřebí systém Windows, procesor s podporou technologie vPro, čipová sada s podporou technologie vPro a karta WLAN s podporou technologie vPro. Některé funkce, např. Intel Active Management a Intel Virtualization, vyžadují pro svou činnost doplňkový software třetích stran. Dostupnost budoucích aplikací virtuálních zařízení pro technologii Intel vPro je závislá na dalších poskytovatelích softwaru. Kompatibilita hardwaru této generace založeného na technologii Intel vPro s budoucími „virtuálními zařízeními“ zatím nebyla vyhodnocena.
Paměť Intel® Optane™ se prodává samostatně. Zrychlení systému díky paměti Intel® Optane™ nenahrazuje ani nezvyšuje kapacitu paměti DRAM v systému. K dispozici pro komerční stolní počítače a notebooky HP a vybrané pracovní stanice HP (HP Z240 Tower/SFF, Z2 Mini, ZBook Studio 15 a 17 G5), vyžaduje disk SATA HDD, procesor Intel® Core™ 7. generace či novější nebo procesor Intel® Xeon® řady E3-1200 V6 nebo vyšší, verzi systému BIOS s podporou paměti Intel® Optane™, systém Windows 10 verze 1703 nebo vyšší, konektor 2280-S1-B-M typu M.2 na řadiči PCH Remapped PCIe, průchody v konfiguraci x2 nebo x4 s drážkami B-M, které splňují specifikaci NVMe™ Spec 1.1, a ovladač technologie Intel® Rapid Storage Technology (Intel® RST) 15.5.
HP Cloud Recovery je k dispozici na stolních počítačích HP Elite a Pro s procesory Intel® nebo AMD a vyžaduje otevřené kabelové síťové připojení. Poznámka: Pokud chcete zamezit ztrátě dat, je třeba před použitím zálohovat důležité soubory, data, fotografie, videa atd. Podrobnosti naleznete na stránce https://support.hp.com/us-en/document/c05115630.
HP Manageability Integration Kit je ke stažení na adrese http://www.hp.com/go/clientmanagement.
HP Sure Sense vyžaduje systém Windows 10 Pro nebo Enterprise.
Zámek úložiště není kompatibilní se samošifrováním ani úložištěm Optane™.
Kombinace stereofonních sluchátek/mikrofonu OMTP a CTIA.
Stačí se zaregistrovat a můžete začít používat Xerox® DocuShare® Go. Žádné kreditní karty. Žádné závazky. Data budou k dispozici pouze v případě, že předplatné využijete před koncem bezplatné 90denní zkušební doby. Podrobnosti jsou k dispozici na adrese www.xerox.com/docusharego.
Řešení HP Smart Support automaticky shromažďuje telemetrii potřebnou k úvodnímu spuštění produktu, aby mohlo poskytnout konfigurační data na úrovni zařízení a přehled o jeho stavu. Je předinstalováno u vybraných produktů v rámci služby HP Factory Configuration Services nebo ho můžete stáhnout. Další informace o aktivaci řešení HP Smart Support nebo jeho stažení jsou k dispozici na adrese http://www.hp.com/smart-support.