location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Z8 Fury G5 Intel® Xeon W w9-3495X 512 GB DDR5-SDRAM 2 TB SSD NVIDIA RTX 6000 Ada Ubuntu Linux Tower Pracovní stanice Černá

Značka:
Obvykle ochranná známka výrobce, pod kterou zákazníci firmu znají. Jeden výrobce může vyrábět zboží pod různými značkami. Někteří výrobci licencují své značky dalším firmám.
HP Check ‘HP’ global rank
Název produktu:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z8 Fury G5
Kód produktu:
Unikátní identifikátor produktu, který mu přiřadil jeho výrobce. Více kódů produktu může být přiřazeno k jednomu mateřskému kódu v případě, že jsou jejich specifikace identické. Tím se odstraní nesprávné kódy nebo nepodstatné logistické informace.
5E8S3EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0197961515602 show
Kategorie:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PC/pracovní stanice Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Kvalita datového listu: vytvořen/standardizován Icecatem
Kvalita produktových listů může mít několik úrovní:
načtena jen logistická data: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
vytvořen/standardizován Icecatem: the data-sheet is created or standardized by an Icecat editor.
Počet zhlédnutí produktu: 1533
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Poslední aktualizace:: 13 Jul 2024 00:23:52
Datum poslední změny produktového listu v katalogu Icecatu
CE Marking (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Z8 Fury G5 Intel® Xeon W w9-3495X 512 GB DDR5-SDRAM 2 TB SSD NVIDIA RTX 6000 Ada Ubuntu Linux Tower Pracovní stanice Černá
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Xeon® W9-3495X (max. 4,8 GHz s technologií Intel® Turbo Boost, 105 MB mezipaměti L3, 56 jader, 112 vláken)
  • - Ubuntu
  • - NVIDIA RTX™ 6000 Ada Generation (48 GB vyhrazené paměti GDDR6)
  • - 512 GB memory; 2 TB SSD storage
Záruka: Jednoletá (1/1/1) omezená záruka zahrnuje 1letou záruku na díly, práci a opravy u zákazníka. Podmínky záruky se mohou v jednotlivých zemích lišit. Záruka podléhá určitým omezením a výjimkám.
Long product name HP Z8 Fury G5 Intel® Xeon W w9-3495X 512 GB DDR5-SDRAM 2 TB SSD NVIDIA RTX 6000 Ada Ubuntu Linux Tower Pracovní stanice Černá :
The short editorial description of HP Z8 Fury G5 Intel® Xeon W w9-3495X 512 GB DDR5-SDRAM 2 TB SSD NVIDIA RTX 6000 Ada Ubuntu Linux Tower Pracovní stanice Černá

Pracovní stanice HP Z8 Fury G5, Ubuntu, Intel® Xeon® W, 512GB RAM, 2TB SSD
Více>>>
HP Z8 Fury G5 Intel® Xeon W w9-3495X 512 GB DDR5-SDRAM 2 TB SSD NVIDIA RTX 6000 Ada Ubuntu Linux Tower Pracovní stanice Černá:
The official marketing text of HP Z8 Fury G5 Intel® Xeon W w9-3495X 512 GB DDR5-SDRAM 2 TB SSD NVIDIA RTX 6000 Ada Ubuntu Linux Tower Pracovní stanice Černá as supplied by the manufacturer

Mimořádný výkon. Nekonečné možnosti.
Zažijte novou úroveň vysokého výkonu. Převratná technologie jedné patice poskytuje extrémní výkon využívající až 56 jader v rámci jednoho procesoru a možnost zapojení až 4 špičkových grafických procesorů. Nyní hravě zvládnete i ty nejnáročnější projekty s podporou hlubokého učení, virtuální produkce a vizuálních efektů.

Short summary description HP Z8 Fury G5 Intel® Xeon W w9-3495X 512 GB DDR5-SDRAM 2 TB SSD NVIDIA RTX 6000 Ada Ubuntu Linux Tower Pracovní stanice Černá:
This short summary of the HP Z8 Fury G5 Intel® Xeon W w9-3495X 512 GB DDR5-SDRAM 2 TB SSD NVIDIA RTX 6000 Ada Ubuntu Linux Tower Pracovní stanice Černá data-sheet is auto-generated and uses the product title and the first six key specs.

HP Z8 Fury G5, 1,9 GHz, Intel® Xeon W, w9-3495X, 512 GB, 2 TB, Ubuntu Linux

Long summary description HP Z8 Fury G5 Intel® Xeon W w9-3495X 512 GB DDR5-SDRAM 2 TB SSD NVIDIA RTX 6000 Ada Ubuntu Linux Tower Pracovní stanice Černá:
This is an auto-generated long summary of HP Z8 Fury G5 Intel® Xeon W w9-3495X 512 GB DDR5-SDRAM 2 TB SSD NVIDIA RTX 6000 Ada Ubuntu Linux Tower Pracovní stanice Černá based on the first three specs of the first five spec groups.

HP Z8 Fury G5. Takt procesoru: 1,9 GHz, Typ procesoru: Intel® Xeon W, Model procesoru: w9-3495X. Vnitřní paměť: 512 GB, Typ vnitřní paměti: DDR5-SDRAM, Frekvence paměti: 4800 MHz. Celková kapacita úložiště: 2 TB, Ukládací médium: SSD. Diskrétní model grafického adaptéru: NVIDIA RTX 6000 Ada. Poskytovaný operační systém: Ubuntu Linux. Typ skříně: Tower. Typ produktu: Pracovní stanice. Hmotnost: 22 kg. Barva: Černá

Neúnavný výkon. Výjimečná rozšiřitelnost.

Zvládejte nejsložitější pracovní postupy díky nejnovějšímu procesoru Intel® Xeon®[1], špičkovým grafickým procesorům a rozsáhlé paměti, úložišti i výkonu. Díky slotům PCIe nové generace, předním pozicím NVMe a možnosti přístupu bez nářadí lze zařízení snadno rozšiřovat podle aktuálních pracovních požadavků.

Tichý provoz bez zahřívání

Buďte v obraze. Inteligentní ovládání ventilátorů umožňuje velmi tichý chod počítače díky přesnému nastavení otáček ventilátorů pomocí více než 20 teplotních snímačů.

Komplexní zabezpečení. Spolehlivost, které můžete věřit.

Spolehněte se na 360 tisíc hodin testování, certifikace pro profesionální aplikace a prvotřídní zabezpečení HP Wolf Security pro firmy[12].

Řešení pro chytřejší pracovní postupy

HP Anyware[6] nabízí vzdálený přístup k výkonu počítače Z, bleskovou odezvu a špičkovou kvalitu obrazu i při náročných pracovních postupech. S řešením WSL 2[7] ušetříte čas a budete moci spouštět Linux v rámci systému Windows. Získejte snadný přístup k nástrojům aplikace Z by HP Data Science Stack Manager[8].

Procesor Intel® Xeon® W

Procesor Intel® Xeon® W poskytuje optimalizovaný výkon pro profesionální aplikace, které využívají větší počet jader i vyšší frekvence. [1]

Grafika profesionální úrovně

Zvládejte komplexní vykreslování, simulace a datové sady s grafikou profesionální úrovně.

Procesor
Výrobce procesoru *
Intel
Typ procesoru *
Intel® Xeon W
Model procesoru *
w9-3495X
Počet jader procesoru
56
Počet vláken procesoru
112
Takt procesoru při přetaktování
4,8 GHz
Takt procesoru *
1,9 GHz
Výkonná jádra
56
Vyrovnávací paměť procesoru
105 MB
Typ paměti cache procesoru
L3
Základní výkon procesoru
350 W
Maximální turbo výkon
420 W
Paměť
Vnitřní paměť *
512 GB
Maximální vnitřní paměť *
2 TB
Typ vnitřní paměti
DDR5-SDRAM
Rozvržení paměti
8 x 64 GB
Paměťové sloty
16x DIMM
Frekvence paměti
4800 MHz
ECC
Yes
Úložná média
Celková kapacita úložiště *
2 TB
Ukládací médium *
SSD
Typ optické jednotky *
No
Počet nainstalovaných úložišť
1
Celková kapacita SSD
2 TB
Počet instalovaných SSD
1
Kapacita disku SSD
2 TB
Typ paměti SSD
TLC
Rozhraní pro disky SSD
PCI Express
NVMe
Yes
Formát SSD
M.2
Grafika
Diskrétní grafický adaptér *
Yes
Integrovaný grafický adaptér *
Yes
Diskrétní model grafického adaptéru *
NVIDIA RTX 6000 Ada
Paměť grafické karty
48 GB
Typ diskrétní grafické paměti
GDDR6
Počet diskrétních grafických adaptérů
1
Model grafického adaptéru na kartě *
Není dostupný
Počítačová síť
Wi-Fi *
No
Možnosti připojení
Počet portů USB 3.2 (3.1 1. generace) Typ A *
6
Počet portů USB 3.2 Gen 2x2 Typ-C
2
USB Power Delivery
Yes
Možnosti připojení
Kombinovaný port sluchátek/mikrofonu
Yes
Rozšiřující sloty
Sloty PCI Express x4 (Gen 4.x)
2
Sloty PCI Express x8 (Gen 3.x)
1
Sloty PCI Express ×8 (Gen 4.x)
2
Sloty PCI Express x16 (Gen 4.x)
2
Sloty PCI Express ×16 (Gen 5.x)
2
Vzhled
Typ skříně *
Tower
Počet 3,5" pozic
2
Slot pro zámek
Yes
Typ zámku kabelu
Kensington
Barva *
Černá
Rok uvedení na trh
2023
Výkon
Tržní kategorie
Výkon
Čipset základní desky
Intel W790
Zvukový čip
Realtek ALC3205-CG
Ochrana heslem
Yes
Ochrana heslem
BIOS, Při zapnutí, Uživatel
Trusted Platform Module (TPM)
Yes
Verze Trusted Platform Module (TPM)
2.0
Typ produktu *
Pracovní stanice
Software
Poskytovaný operační systém *
Ubuntu Linux
Charakteristiky specifické pro danou značku
HP Support Assistant (asistence)
Yes
HP Security tools (bezpečnostní nástroje)
HP Secure Erase; Kensington lock slot; HP BIOSphere; HP Sure Run; HP Sure Click; HP Sure Sense; HP Sure Admin; HP Platform Certificate; HP Sure Start; HP Sure Recover; Self-Encrypted Drives
Nástroje správy
HP Driver Packs; HP Smart Support
Poskytnutý HP software
HP PC Hardware Diagnostics UEFI; HP Performance Advisor; HP PC Hardware Diagnostics Windows; HP Image Assistant; HP Manageability Integration Kit; HP Anyware; HP Data Science Stack Manager
HP segment
Firemní
Hmotnost a rozměry
Šířka *
215,9 mm
Hloubka *
551,2 mm
Výška *
444,5 mm
Hmotnost *
22 kg
Šířka balení
332 mm
Hloubka balení
734 mm
Výška balení
636 mm
Hmotnost včetně balení
27,9 kg
Obsah balení
Integrovaný displej *
No
Obsahuje myš
Yes
Včetně klávesnice
Yes
Další charakteristiky
Typ klávesnice
USB
Země Distributor
Czech Republic 1 distributor(s)
United Kingdom 1 distributor(s)
Disclaimer HP Z8 Fury G5 Intel® Xeon W w9-3495X 512 GB DDR5-SDRAM 2 TB SSD NVIDIA RTX 6000 Ada Ubuntu Linux Tower Pracovní stanice Černá:
Disclaimer

[1] Vícejádrová technologie byla vyvinuta za účelem zvýšení výkonu určitých softwarových produktů. Výhody plynoucí z používání této technologie nejsou zaručené pro všechny zákazníky nebo softwarové aplikace. Výkon a taktovací frekvence se liší v závislosti na pracovním zatížení aplikací a konfiguraci hardwaru i softwaru. Číselné hodnoty u modelů, značek nebo názvů produktů Intel nemusí odpovídat výkonu.
[6] Prodává se samostatně. HP Anyware vyžaduje síťové připojení. HP Anyware podporuje hostitelská prostředí Windows, Linux® a MacOS® a zařízení koncových uživatelů se systémy Windows, Linux, MacOS, iOS®, Android® a Chrome OS®. Další informace o systémových požadavcích na instalaci softwaru HP Anyware jsou k dispozici v příručkách pro správce na adrese https://docs.teradici.com/find/product/cloud-access-software.
[7] Volitelné konfigurovatelné příslušenství, které vyžaduje konfiguraci při zakoupení. Vyžaduje Windows 10 nebo novější, procesor Intel Core i5 nebo vyšší a je k dispozici na vybraných pracovních stanicích Z. Je nutné používat Windows 10 verze 21H2 nebo novější (sestavení 19044 nebo novější) nebo Windows 11.
[8] Z by HP Data Science Stack Manager vyžaduje Windows 10 verze 21H2 (sestavení 19044) a vyšší nebo 64bitový systém Ubuntu 20.04 a je k dispozici na vybraných pracovních stanicích Z.
[12] HP Wolf Security pro firmy vyžaduje Windows 10 nebo 11 Pro nebo vyšší, zahrnuje různé bezpečnostní funkce HP a je k dispozici na počítačích HP Pro, Elite a pracovních stanicích. Příslušné bezpečnostní funkce jsou k dispozici v podrobnostech produktu.
Zřeknutí se odpovědnosti pro technické specifikace
U pracovní stanice lze předinstalovat systém Windows 11 Pro. V jednu chvíli můžete používat pouze jednu verzi softwaru Windows. Budete-li chtít přejít z jedné verze na druhou, musíte jednu verzi odinstalovat a druhou nainstalovat. Před odinstalací a instalací operačního systému musíte zálohovat všechna data (soubory, fotografie apod.), aby nedošlo k jejich ztrátě.
Poznámka: Tento produkt nepodporuje operační systémy Windows 7 a 8. Na adrese http://www.support.hp.com nejsou dostupné žádné ovladače pro systém Windows 7 nebo 8.
Poznámka: Podrobné informace o podpoře hardwaru nebo systému Linux® jsou k dispozici na adrese http://www.hp.com/support/linux_hardware_matrix.
Vícejádrová technologie byla vyvinuta za účelem zvýšení výkonu určitých softwarových produktů. Výhody plynoucí z používání této technologie nejsou zaručené pro všechny zákazníky nebo softwarové aplikace. Výkon a taktovací frekvence se liší v závislosti na pracovním zatížení aplikací a na konfiguraci hardwaru a softwaru. Číselné hodnoty u modelů, značek nebo názvů produktů Intel nemusí odpovídat výkonu.
Výkon funkce Intel® Turbo Boost se liší v závislosti na hardwaru, softwaru a celkové konfiguraci systému. Více informací naleznete na stránce http://www.intel.com/technology/turboboost/.
V případě úložišť: 1 GB = 1 miliarda bajtů. 1 TB = 1 bilion bajtů. Skutečná formátovaná kapacita je nižší. Až 35 GB místa na disku (systém Windows) je vyhrazeno pro software k obnovení systému
Duplikování materiálů chráněných autorským právem je přísně zakázáno. Skutečná rychlost se může lišit. Kompatibilita dvouvrstvých médií se může u některých přehrávačů disků DVD a jednotek DVD-ROM podstatně lišit. Neposkytuje se podpora pro DVD RAM.
U jednotky Blu-ray může dojít k problémům s některými disky, digitálním připojením, kompatibilitou nebo výkonností. To však neznamená, že je produkt vadný. Plynulé přehrávání ve všech systémech není zaručeno. K přehrávání některých titulů z disků Blu-ray může být zapotřebí digitální připojení přes rozhraní DVI nebo HDMI a displej s podporou technologie HDCP. Na tomto stolním počítači nelze přehrávat filmy z disků HD-DVD.
Konfigurace s 2 TB paměti vyžaduje 128GB moduly DIMM, které budou dostupné od první poloviny roku 2023.
Vyžaduje bezdrátový přístupový bod a internetové připojení, které se prodávají samostatně. Dostupnost veřejných bezdrátových přístupových bodů je omezená. Rozhraní Wi-Fi 6 (802.11ax) je zpětně kompatibilní s předchozími specifikacemi 802.11.
Volitelná nebo doplňková funkce.
Vychází z registrace US EPEAT® podle normy IEEE 1680.1-2018 EPEAT®. Stav se liší podle země. Další informace naleznete na stránce www.epeat.net.
Konfigurace s certifikací TCO jsou k dispozici při výběru konfigurace ENERGY STAR s konektorem USB Type-C®. Certifikace ENERGY STAR je dostupná s kombinací vysoce výkonných procesorů, grafických procesorů a vybraných konfigurací paměti.
Externí příslušenství, včetně zdrojů napájení, napájecích kabelů a periferií, nemají nízký obsah halogenů. Servisní díly obdržené po zakoupení nemusí mít nízký obsah halogenů.
HP Performance Advisor – Software HP Performance Advisor umožňuje využívat pracovní stanici HP na maximum již od prvního dne. Další informace a soubory ke stažení naleznete na stránce: https://www8.hp.com/us/en/workstations/performance-advisor.html.
HP Support Assistant vyžaduje systém Windows a přístup k internetu.
Sada HP Manageability Integration Kit je ke stažení na stránce http://www8.hp.com/us/en/ads/clientmanagement/overview.html.
HP Sure Click vyžaduje systém Windows 11 Pro nebo Enterprise. Podrobnosti jsou k dispozici na adrese https://bit.ly/2PrLT6A_SureClick.
HP Sure Start Gen7 je k dispozici na vybraných počítačích a pracovních stanicích HP. Dostupnost je popsána ve specifikacích produktu.
HP Sure Recover Gen4 je k dispozici na vybraných počítačích HP a vyžaduje otevřené síťové připojení. Pokud chcete zamezit ztrátě dat, je třeba před použitím aplikace HP Sure Recover zálohovat důležité soubory, data, fotky, videa atd.
HP Sure Sense vyžaduje systém Windows 11 Pro nebo Enterprise a podporuje prohlížeče Microsoft Internet Explorer, Google Chrome™ a Chromium™. Mezi podporované přílohy patří Microsoft Office (Word, Excel, PowerPoint) a soubory PDF v režimu jen pro čtení, pokud je nainstalovaná sada Microsoft Office nebo Adobe Acrobat.
HP Sure Run Gen5 je k dispozici na vybraných počítačích HP a vyžaduje systém Windows 10 a vyšší.
HP Sure Admin vyžaduje Windows 10 nebo vyšší, HP BIOS, HP Manageability Integration Kit z adresy http://www.hp.com/go/clientmanagement a aplikaci pro chytré telefony HP Sure Admin Local Access Authenticator z obchodů Google Play nebo Apple Store.
HP Secure Erase vyhovuje metodám stanoveným ve speciální publikaci 800-88 Národního ústavu pro normy a technologii.
Funkce nástroje HP BIOSphere Gen6 se mohou lišit v závislosti na platformě a konfiguraci.
Software HP Wolf Pro Security Edition je předinstalovaný u vybraných produktů a v závislosti na zakoupeném produktu HP je jeho součástí i licenci platná po dobu, která vám byla sděleni při nákupu a v e-mailu s potvrzením objednávky. Software HP Wolf Pro Security Edition je licencován podle podmínek licenční smlouvy HP Wolf Security Software – licenční smlouva s koncovým uživatelem (EULA), kterou naleznete na adrese: https://support.hp.com/us-en/document/ish_3875769-3873014-16, protože tato smlouva EULA je upravena následujícími dodatky: 7. Doba platnosti. Pokud není doba platnosti ukončena dříve jiným způsobem v souladu s podmínkami uvedenými v této smlouvě EULA, licence pro software HP Wolf Pro Security Edition nabývá účinnosti 4 měsíce od data odeslání produktu HP společností HP a trvá po dobu sdělenou při nákupu a v e-mailu s potvrzením objednávky („počáteční doba platnosti“). Na konci počáteční doby platnosti můžete buď (a) zakoupit obnovenou licenci pro software HP Wolf Pro Security Edition na adrese HP.com, u prodejce HP či distribučního partnera HP, nebo (b) dále využívat standardní verzi aplikací HP Sure Click a HP Sure Sense bez dalších poplatků, ale také bez nejnovějších aktualizací a podpory HP. Bez ohledu na výše uvedené skončí platnost licence nejpozději jeden rok po skončení doby trvání předmětné licence.
Front Entry zahrnuje: 1x konektor pro headset; 4x SuperSpeed USB Type-A s přenosovou rychlostí signálu 5 Gb/s. Front Entry a Front Premium nabízí Battery Charging 1.2 přes jeden z portů USB Type-A.
Grafické karty NVIDIA s písmenem „E“ označují varianty karty s dlouhou životností.
Rozhraní Wi-Fi 6E vyžaduje pro práci v 6GHz pásmu směrovač Wi-Fi 6E, který se prodává samostatně. Dostupnost veřejných bezdrátových přístupových bodů je omezená. Rozhraní Wi-Fi 6E je zpětně kompatibilní s předchozími specifikacemi 802.11. K dispozici pouze v zemích, kde je podporováno rozhraní Wi-Fi 6E.
HP Services Scan získáte přes Windows Update u vybraných produktů a po kontrole nároku u každého hardwarového zařízení rozhodne, zda byla zakoupena služba podporující HP TechPulse, a automaticky stáhne příslušný software. HP TechPulse představuje telemetrickou a analytickou platformu, která zajišťuje kritická data týkající se zařízení a aplikací. Kompletní systémové požadavky nebo informace o vypnutí této funkce jsou k dispozici na adrese http://www.hpdaas.com/requirements. Není k dispozici v Číně.
HP Performance Advisor umožňuje využívat pracovní stanici HP na maximum již od prvního dne. Další informace a soubory ke stažení jsou k dispozici na adrese https://www.hp.com/us-en/workstations/performanceadvisor.html.
Podíl plastů pocházejících z oceánů obsažených v jednotlivých komponentech se liší podle produktu.
Podíl recyklovaných plastů vychází z definice uvedené v normě IEEE 1680.1-2018.
100 % vnějšího obalu a výplně z vlnité lepenky bylo vyrobeno z certifikovaných a recyklovaných vláken pocházejících z udržitelných zdrojů.
Výplně z vláken obsahují 100 % recyklovaných dřevěných vláken a organického materiálu.
Dvouportová síťová karta NVIDIA® Mellanox ConnectX-6 DX 10/25 GbE SFP28 vyžaduje vysílač pro připojení k síti. Vysílače se prodávají samostatně.
Počínaje 1. listopadem 2023 vyžadují počítače HP se systémem Windows instalaci systému Windows na disk SSD. HDD lze nakonfigurovat pouze jako dodatečné datové jednotky, nikoli jako spouštěcí jednotku.
K dispozici na konci roku 2023.