location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ENVY 17-ch1005nc Intel® Core™ i7 i7-1195G7 Laptop 43,9 cm (17.3") Dotyková obrazovka Full HD 32 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce MX450 Wi-Fi 6 (802.11ax) Windows 11 Pro Stříbrná

Značka:
Obvykle ochranná známka výrobce, pod kterou zákazníci firmu znají. Jeden výrobce může vyrábět zboží pod různými značkami. Někteří výrobci licencují své značky dalším firmám.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ENVY
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
17
HP segment:
HP segment
Domácí
Název produktu:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
17-ch1005nc
Kód produktu:
Unikátní identifikátor produktu, který mu přiřadil jeho výrobce. Více kódů produktu může být přiřazeno k jednomu mateřskému kódu v případě, že jsou jejich specifikace identické. Tím se odstraní nesprávné kódy nebo nepodstatné logistické informace.
58X57EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0196337299252 show
Kategorie:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Kvalita datového listu: vytvořen/standardizován Icecatem
Kvalita produktových listů může mít několik úrovní:
načtena jen logistická data: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
vytvořen/standardizován Icecatem: the data-sheet is created or standardized by an Icecat editor.
Počet zhlédnutí produktu: 1350
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Poslední aktualizace:: 11 Mar 2024 09:14:46
Datum poslední změny produktového listu v katalogu Icecatu
End of life date: 31 Dec 2022
Product end of life date
Bullet Points HP ENVY 17-ch1005nc Intel® Core™ i7 i7-1195G7 Laptop 43,9 cm (17.3") Dotyková obrazovka Full HD 32 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce MX450 Wi-Fi 6 (802.11ax) Windows 11 Pro Stříbrná
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Core™ i7-1195G7 (max. 5,0 GHz s technologií Intel® Turbo Boost, 12 MB mezipaměti L3, 4 jádra, 8 vláken)
  • - Windows 11 Pro
  • - 43,9cm (17,3") dotykový displej FHD
  • - NVIDIA® GeForce® MX450 (2 GB vyhrazené paměti GDDR6)
  • - 32 GB memory; 1 TB SSD storage
Záruka: 2letá (2/2/0) omezená záruka zahrnuje 2letou záruku na díly a práci. Bez oprav u zákazníka. Smluvní podmínky se mohou v jednotlivých zemích lišit. Záruka podléhá určitým omezením a výjimkám. Včetně služby podpory: 2letá služba HP u zákazníka pro notebooky Envy (do 3 dnů / 2letá záruka). Smluvní podmínky jsou k dispozici na adrese https://cpc.ext.hp.com/portal/site/cpc/details/?serviceProductNumber=U7ZJ8E&selectedCountry=CZ&lang=cs_CZ
Long product name HP ENVY 17-ch1005nc Intel® Core™ i7 i7-1195G7 Laptop 43,9 cm (17.3") Dotyková obrazovka Full HD 32 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce MX450 Wi-Fi 6 (802.11ax) Windows 11 Pro Stříbrná :
The short editorial description of HP ENVY 17-ch1005nc Intel® Core™ i7 i7-1195G7 Laptop 43,9 cm (17.3") Dotyková obrazovka Full HD 32 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce MX450 Wi-Fi 6 (802.11ax) Windows 11 Pro Stříbrná

ENVY Laptop 17-ch1005nc, Windows 11 Pro, 17.3", dotykový displej, Intel® Core™ i7, 32GB RAM, 1TB SSD, NVIDIA® GeForce® MX450, FHD, Stříbrná Natural silver
Více>>>
HP ENVY 17-ch1005nc Intel® Core™ i7 i7-1195G7 Laptop 43,9 cm (17.3") Dotyková obrazovka Full HD 32 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce MX450 Wi-Fi 6 (802.11ax) Windows 11 Pro Stříbrná:
The official marketing text of HP ENVY 17-ch1005nc Intel® Core™ i7 i7-1195G7 Laptop 43,9 cm (17.3") Dotyková obrazovka Full HD 32 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce MX450 Wi-Fi 6 (802.11ax) Windows 11 Pro Stříbrná as supplied by the manufacturer

Dostatek výkonu ke kreativní práci s přesnými barvami
Popusť uzdu své kreativitě se 17″ notebookem HP ENVY, který nabízí dostatek výkonu, funkcí i možností tvořit podle svých představ. S procesorem Intel®[1] můžeš svým nápadům vdechnout život v ohromujících barvách a přesně podle svých představ. Tvé nápady zůstanou jen tvé díky bezpečnostním funkcím, které tvou práci ochrání.

Short summary description HP ENVY 17-ch1005nc Intel® Core™ i7 i7-1195G7 Laptop 43,9 cm (17.3") Dotyková obrazovka Full HD 32 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce MX450 Wi-Fi 6 (802.11ax) Windows 11 Pro Stříbrná:
This short summary of the HP ENVY 17-ch1005nc Intel® Core™ i7 i7-1195G7 Laptop 43,9 cm (17.3") Dotyková obrazovka Full HD 32 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce MX450 Wi-Fi 6 (802.11ax) Windows 11 Pro Stříbrná data-sheet is auto-generated and uses the product title and the first six key specs.

HP ENVY 17-ch1005nc, Intel® Core™ i7, 43,9 cm (17.3"), 1920 x 1080 px, 32 GB, 1 TB, Windows 11 Pro

Long summary description HP ENVY 17-ch1005nc Intel® Core™ i7 i7-1195G7 Laptop 43,9 cm (17.3") Dotyková obrazovka Full HD 32 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce MX450 Wi-Fi 6 (802.11ax) Windows 11 Pro Stříbrná:
This is an auto-generated long summary of HP ENVY 17-ch1005nc Intel® Core™ i7 i7-1195G7 Laptop 43,9 cm (17.3") Dotyková obrazovka Full HD 32 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce MX450 Wi-Fi 6 (802.11ax) Windows 11 Pro Stříbrná based on the first three specs of the first five spec groups.

HP ENVY 17-ch1005nc. Typ produktu: Laptop, Formát: Plastový obal. Typ procesoru: Intel® Core™ i7, Model procesoru: i7-1195G7. Úhlopříčka displeje: 43,9 cm (17.3"), Typ HD rozlišení: Full HD, Rozlišení displeje: 1920 x 1080 px, Dotyková obrazovka. Vnitřní paměť: 32 GB, Typ vnitřní paměti: DDR4-SDRAM. Celková kapacita úložiště: 1 TB, Ukládací médium: SSD. Model grafického adaptéru na kartě: Intel Iris Xe Graphics. Poskytovaný operační systém: Windows 11 Pro. Barva: Stříbrná

Pohoda na dosah ruky
Pohoda na dosah ruky

Zabezpeč si svou práci pomocí čtečky otisků prstů a fyzické krytky kamery a zachovej soukromí svých rozhovorů díky tlačítku vypnutí mikrofonu.

Podpoř kreativitu
Podpoř kreativitu

Dej volný průchod své tvořivosti a vdechni kreativním projektům život díky výkonnému procesoru Intel® Core™[1] a oslnivé grafice.

HP QuickDrop
HP QuickDrop

Snadné sdílení fotek, videí a souborů mezi mobilními zařízeními a notebooky HP ENVY přes síť Wi-Fi.

Vzhled
Název barvy
Stříbrná Natural silver
Typ produktu *
Laptop
Barva *
Stříbrná
Formát *
Plastový obal
Tržní kategorie
Prémiový
Rok uvedení na trh
2021
Země původu
Čína
Obrazovka
Úhlopříčka displeje *
43,9 cm (17.3")
Rozlišení displeje *
1920 x 1080 px
Dotyková obrazovka *
Yes
Typ HD rozlišení
Full HD
Typ panelu
IPS
Typ skla displeje
Corning Glass
Technologie rámečku displeje
Micro-Edge
Jas displeje
300 cd/m²
Úhlopříčka obrazovky (v metrických jednotkách)
43,9 cm
Barevný prostor
sRGB
Barevný gamut
100%
Procesor
Výrobce procesoru *
Intel
Typ procesoru *
Intel® Core™ i7
Generace procesoru
11. generace procesorů Intel® Core™ i7
Model procesoru *
i7-1195G7
Počet jader procesoru
4
Počet vláken procesoru
8
Takt procesoru při přetaktování
5 GHz
Vyrovnávací paměť procesoru
12 MB
Typ paměti cache procesoru
L3
Paměť
Vnitřní paměť *
32 GB
Typ vnitřní paměti
DDR4-SDRAM
Frekvence paměti
3200 MHz
Formát paměti
SO-DIMM
Rozvržení paměti
2 x 16 GB
Paměťové sloty
2x SO-DIMM
ECC
No
Úložná média
Celková kapacita úložiště *
1 TB
Ukládací médium *
SSD
Celková kapacita SSD
1 TB
Počet instalovaných SSD
1
Kapacita disku SSD
1 TB
Rozhraní pro disky SSD
PCI Express, NVMe
NVMe
Yes
Formát SSD
M.2
Typ optické jednotky *
No
Integrovaná čtečka karet
Yes
Kompatibilní paměťové karty
SD
Grafika
Výrobce diskrétních GPU
NVIDIA
Diskrétní model grafického adaptéru *
NVIDIA GeForce MX450
Paměť grafické karty
2 GB
Typ diskrétní grafické paměti
GDDR6
Integrovaný grafický adaptér *
Yes
Diskrétní grafický adaptér *
Yes
Model grafického adaptéru na kartě *
Intel Iris Xe Graphics
Zvuk
Zvukový systém
Bang & Olufsen
Počet zabudovaných reproduktorů
2
Zvuk
Zabudovaný mikrofon
Yes
Fotoaparát
Přední kamera
Yes
Formát signálu přední kamery
720p
Typ HD přední kamery
HD
Počítačová síť
Wi-Fi standard *
Wi-Fi 6 (802.11ax)
Standardy Wi-Fi
Wi-Fi 6 (802.11ax)
Mobilní síťové připojení *
No
Typ antény
2x2
Výrobce ovladače WLAN
Realtek
Bluetooth
Yes
Verze Bluetooth
5.2
Miracast
Yes
MIMO
Yes
Možnosti připojení
Počet portů USB 3.2 (3.1 2. generace) Typ A
3
Počet HDMI portů *
1
Verze HDMI
2.0b
Počet portů Thunderbolt 4
1
Intel® Thunderbolt 4
Yes
Kombinovaný port sluchátek/mikrofonu
Yes
Alternativní režim portu USB typu C na DisplayPort
Yes
USB Power Delivery
Yes
Klávesnice
Polohovací zařízení
Touchpad
Numerické klávesy *
Yes
Podsvícení klávesnice
Yes
Klávesnice plné velikosti
Yes
Software
Předinstalovaný software
ExpressVPN, LastPass Premium
Poskytovaný operační systém *
Windows 11 Pro
Charakteristiky specifické pro danou značku
HP Audio Switch (přepínání zvuku)
Yes
HP Connection Optimizer
Yes
Přední kamera
HP Wide Vision HD
HP segment
Domácí
Baterie
Typ baterie
Lithium-polymerová (LiPo)
Počet článků baterie
4
Kapacita baterie *
55 Wh
Výdrž baterie (max.)
9,75 h
Rychlé nabíjení
Yes
Rychlá doba nabíjení (50 %)
30 min
Hmotnost baterie
240 g
Příkon
Výkon adaptéru
65 W
Bezpečnost
Čtečka otisků prstů
Yes
Udržitelnost
Osvědčení o udržitelnosti
ENERGY STAR
Udržitelné technologie a materiály
Základna, rámeček, vnitřní konstrukce a šasi reproduktorů z plastů končících v oceánech; Kryt a rám klávesnice z recyklovaných kovů; Klávesy byly vyrobeny z recyklovaného plastu od spotřebitelů
Hmotnost a rozměry
Šířka
399 mm
Hloubka
259 mm
Výška
19,9 mm
Hmotnost *
2,54 kg
Údaje o balení
Šířka balení
69 mm
Hloubka balení
552 mm
Výška balení
345 mm
Hmotnost včetně balení
3,6 kg
Disclaimer HP ENVY 17-ch1005nc Intel® Core™ i7 i7-1195G7 Laptop 43,9 cm (17.3") Dotyková obrazovka Full HD 32 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce MX450 Wi-Fi 6 (802.11ax) Windows 11 Pro Stříbrná:
Disclaimer

Zřeknutí se odpovědnosti pro technické specifikace