location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

OMEN by HP 17-ck0003nc Intel® Core™ i7 i7-11800H Laptop 43,9 cm (17.3") Quad HD 32 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3080 Wi-Fi 6E (802.11ax) Windows 11 Home Černá

Značka:
Obvykle ochranná známka výrobce, pod kterou zákazníci firmu znají. Jeden výrobce může vyrábět zboží pod různými značkami. Někteří výrobci licencují své značky dalším firmám.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OMEN by HP
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
17
HP segment:
HP segment
Domácí
Název produktu:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
17-ck0003nc
Kód produktu:
Unikátní identifikátor produktu, který mu přiřadil jeho výrobce. Více kódů produktu může být přiřazeno k jednomu mateřskému kódu v případě, že jsou jejich specifikace identické. Tím se odstraní nesprávné kódy nebo nepodstatné logistické informace.
53M19EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0196188927021 show
Kategorie:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Kvalita datového listu: vytvořen/standardizován Icecatem
Kvalita produktových listů může mít několik úrovní:
načtena jen logistická data: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
vytvořen/standardizován Icecatem: the data-sheet is created or standardized by an Icecat editor.
Počet zhlédnutí produktu: 2871
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Poslední aktualizace:: 12 Mar 2024 11:37:37
Datum poslední změny produktového listu v katalogu Icecatu
End of life date: 30 Nov 2022
Product end of life date
Bullet Points OMEN by HP 17-ck0003nc Intel® Core™ i7 i7-11800H Laptop 43,9 cm (17.3") Quad HD 32 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3080 Wi-Fi 6E (802.11ax) Windows 11 Home Černá
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Core™ i7-11800H (max. 4,6 GHz s technologií Intel® Turbo Boost, 24 MB mezipaměti L3, 8 jader, 16 vláken)
  • - Windows 11 Home
  • - 43,9cm (17,3″) displej QHD
  • - NVIDIA® GeForce RTX™ 3080 Laptop GPU (16 GB vyhrazené paměti GDDR6)
  • - 32 GB memory; 1 TB SSD storage
Záruka: 2letá (2/2/0) omezená záruka zahrnuje 2letou záruku na díly a práci. Bez oprav u zákazníka. Smluvní podmínky se mohou v jednotlivých zemích lišit. Záruka podléhá určitým omezením a výjimkám.
Long product name OMEN by HP 17-ck0003nc Intel® Core™ i7 i7-11800H Laptop 43,9 cm (17.3") Quad HD 32 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3080 Wi-Fi 6E (802.11ax) Windows 11 Home Černá :
The short editorial description of OMEN by HP 17-ck0003nc Intel® Core™ i7 i7-11800H Laptop 43,9 cm (17.3") Quad HD 32 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3080 Wi-Fi 6E (802.11ax) Windows 11 Home Černá

OMEN by HP Laptop 17-ck0003nc, Windows 11 Home, 17.3", Intel® Core™ i7, 32GB RAM, 1TB SSD, NVIDIA® GeForce RTX™ 3080, QHD, Temně černá
Více>>>
OMEN by HP 17-ck0003nc Intel® Core™ i7 i7-11800H Laptop 43,9 cm (17.3") Quad HD 32 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3080 Wi-Fi 6E (802.11ax) Windows 11 Home Černá:
The official marketing text of OMEN by HP 17-ck0003nc Intel® Core™ i7 i7-11800H Laptop 43,9 cm (17.3") Quad HD 32 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3080 Wi-Fi 6E (802.11ax) Windows 11 Home Černá as supplied by the manufacturer

Stolní počítač už nepotřebuješ, s tímhle zařízením si vystačíš
Měj hraní pod kontrolou s 17,3″ herním notebookem OMEN od HP. S procesorem Intel® Core™[1] a grafikou NVIDIA® GeForce RTX™ můžeš hrát na maximum kdekoli. Design plovoucích pantů, vysoké rozlišení, displej s bleskovou obnovovací frekvencí a optická mechanická klávesnice pozvednou tvé hraní na novou úroveň. OMEN Gaming Hub ti umožní přizpůsobit si herní styl a technologie HP OMEN Tempest Cooling zamezí přehřívání.[2]

Short summary description OMEN by HP 17-ck0003nc Intel® Core™ i7 i7-11800H Laptop 43,9 cm (17.3") Quad HD 32 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3080 Wi-Fi 6E (802.11ax) Windows 11 Home Černá:
This short summary of the OMEN by HP 17-ck0003nc Intel® Core™ i7 i7-11800H Laptop 43,9 cm (17.3") Quad HD 32 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3080 Wi-Fi 6E (802.11ax) Windows 11 Home Černá data-sheet is auto-generated and uses the product title and the first six key specs.

OMEN by HP 17-ck0003nc, Intel® Core™ i7, 43,9 cm (17.3"), 2560 x 1440 px, 32 GB, 1 TB, Windows 11 Home

Long summary description OMEN by HP 17-ck0003nc Intel® Core™ i7 i7-11800H Laptop 43,9 cm (17.3") Quad HD 32 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3080 Wi-Fi 6E (802.11ax) Windows 11 Home Černá:
This is an auto-generated long summary of OMEN by HP 17-ck0003nc Intel® Core™ i7 i7-11800H Laptop 43,9 cm (17.3") Quad HD 32 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3080 Wi-Fi 6E (802.11ax) Windows 11 Home Černá based on the first three specs of the first five spec groups.

OMEN by HP 17-ck0003nc. Typ produktu: Laptop, Formát: Plastový obal. Typ procesoru: Intel® Core™ i7, Model procesoru: i7-11800H. Úhlopříčka displeje: 43,9 cm (17.3"), Typ HD rozlišení: Quad HD, Rozlišení displeje: 2560 x 1440 px. Vnitřní paměť: 32 GB, Typ vnitřní paměti: DDR4-SDRAM. Celková kapacita úložiště: 1 TB, Ukládací médium: SSD. Model grafického adaptéru na kartě: Intel® UHD Graphics, Diskrétní model grafického adaptéru: NVIDIA GeForce RTX 3080. Poskytovaný operační systém: Windows 11 Home. Barva: Černá

Zůstaňte v chladu i pod tlakem
Zůstaňte v chladu i pod tlakem

Chladicí technologie OMEN Tempest[2] s 3strannými větracími otvory a 5cestnou ventilací chrání před přehřátím i při hraní žhavých novinek.

Rychlá obnovovací frekvence v průběhu hraní
Rychlá obnovovací frekvence v průběhu hraní

Užívej si obraz bez trhání s bleskovou obnovovací frekvencí a spolehni se na rychlou odezvu s optickou mechanickou klávesnicí.

Přizpůsobte si prostředí pomocí Herního centra OMEN
Přizpůsobte si prostředí pomocí Herního centra OMEN

Tvůj jediný obchod pro zlepšení herních prožitků – počínaje možnostmi podrobného vyladění výkonu až po nastavení osvětlení, plus mnoho dalších.

Vzhled
Název barvy
Temně černá
Typ produktu *
Laptop
Barva *
Černá
Formát *
Plastový obal
Tržní kategorie
Hraní
Země původu
Čína
Obrazovka
Úhlopříčka displeje *
43,9 cm (17.3")
Rozlišení displeje *
2560 x 1440 px
Dotyková obrazovka *
No
Typ HD rozlišení
Quad HD
Typ panelu
IPS
LED podsvícení
Yes
Nativní poměr stran
16:9
Antireflexní obrazovka
Yes
Technologie rámečku displeje
Micro-Edge
Jas displeje
300 cd/m²
Úhlopříčka obrazovky (v metrických jednotkách)
43,9 cm
Barevný prostor
sRGB
Barevný gamut
100%
Doba odezvy displeje
3 ms
Maximální rychlost obnovy
165 Hz
Procesor
Výrobce procesoru *
Intel
Typ procesoru *
Intel® Core™ i7
Generace procesoru
11. generace procesorů Intel® Core™ i7
Model procesoru *
i7-11800H
Počet jader procesoru
8
Počet vláken procesoru
16
Takt procesoru při přetaktování
4,6 GHz
Vyrovnávací paměť procesoru
24 MB
Typ paměti cache procesoru
L3
Paměť
Vnitřní paměť *
32 GB
Typ vnitřní paměti
DDR4-SDRAM
Frekvence paměti
3200 MHz
Formát paměti
SO-DIMM
Rozvržení paměti
2 x 16 GB
Paměťové sloty
2x SO-DIMM
Dostupné sloty paměti
2
ECC
No
Úložná média
Celková kapacita úložiště *
1 TB
Ukládací médium *
SSD
Celková kapacita SSD
1 TB
Počet instalovaných SSD
1
Kapacita disku SSD
1 TB
Typ paměti SSD
TLC
Rozhraní pro disky SSD
PCI Express, NVMe
NVMe
Yes
Formát SSD
M.2
Typ optické jednotky *
No
Integrovaná čtečka karet
Yes
Kompatibilní paměťové karty
SD
Grafika
Výrobce diskrétních GPU
NVIDIA
Diskrétní model grafického adaptéru *
NVIDIA GeForce RTX 3080
Paměť grafické karty
16 GB
Typ diskrétní grafické paměti
GDDR6
Integrovaný grafický adaptér *
Yes
Diskrétní grafický adaptér *
Yes
Model grafického adaptéru na kartě *
Intel® UHD Graphics
Zvuk
Zvukový systém
Bang & Olufsen
Počet zabudovaných reproduktorů
2
Zabudovaný mikrofon
Yes
Počet mikrofonů
2
Fotoaparát
Přední kamera
Yes
Formát signálu přední kamery
720p
Fotoaparát
Typ HD přední kamery
HD
Počítačová síť
Wi-Fi standard *
Wi-Fi 6E (802.11ax)
Standardy Wi-Fi
Wi-Fi 6E (802.11ax)
Mobilní síťové připojení *
No
Typ antény
2x2
Model řadiče WLAN
Intel Wi-Fi 6E AX210
Výrobce ovladače WLAN
Intel
Připojení na síť Ethernet
Yes
Přenosová rychlost sítě Ethernet
10, 100, 1000 Mbit/s
Bluetooth
Yes
Verze Bluetooth
5.2
Miracast
Yes
MIMO
Yes
Typ MIMO
Multi User MIMO
Možnosti připojení
Počet portů USB 3.2 (3.1 1. generace) Typ A *
3
Počet portů Ethernetu (RJ-45)
1
Počet HDMI portů *
1
Verze HDMI
2.1
Počet portů Mini DisplayPort
1
Počet portů Thunderbolt 4
1
Kombinovaný port sluchátek/mikrofonu
Yes
Alternativní režim portu USB typu C na DisplayPort
Yes
USB Sleep-and-Charge
Yes
Porty USB Sleep-and-Charge
2
Výkon
Čipset základní desky
Intel HM570
Teplotní senzor
Yes
Klávesnice
Polohovací zařízení
Touchpad
Numerické klávesy *
No
Podsvícení klávesnice
Yes
Barva podsvícení klávesnice
RGB
Klávesnice plné velikosti
Yes
Software
Architektura operačního systému
64bitový
Poskytovaný operační systém *
Windows 11 Home
Charakteristiky specifické pro danou značku
HP Audio Boost (zesílení zvuku)
Yes
Typ reproduktoru
HP Dual Speakers
HP Smart AC Adapter
Yes
HP Imagepad
Yes
Přední kamera
HP Wide Vision HD
HP segment
Domácí
Baterie
Typ baterie
Lithium-polymerová (LiPo)
Počet článků baterie
6
Kapacita baterie *
83 Wh
Výdrž baterie (max.)
5 h
Rychlé nabíjení
Yes
Rychlá doba nabíjení (50 %)
30 min
Hmotnost baterie
315 g
Příkon
Výkon adaptéru
330 W
Bezpečnost
Čtečka otisků prstů
No
Udržitelnost
Udržitelné technologie a materiály
Šasi reproduktorů z plastů končících v oceánech; Rám klávesnice a kryty pantů z recyklovaných kovů; Klávesy vyrobené z recyklovaného plastu
Hmotnost a rozměry
Šířka
397,1 mm
Hloubka
262 mm
Výška
27 mm
Hmotnost *
2,78 kg
Údaje o balení
Šířka balení
69 mm
Hloubka balení
624 mm
Výška balení
345 mm
Hmotnost včetně balení
5,45 kg
Disclaimer OMEN by HP 17-ck0003nc Intel® Core™ i7 i7-11800H Laptop 43,9 cm (17.3") Quad HD 32 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3080 Wi-Fi 6E (802.11ax) Windows 11 Home Černá:
Disclaimer

Zřeknutí se odpovědnosti pro technické specifikace