location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

OMEN by HP 17-ck0002nc Intel® Core™ i7 i7-11800H Laptop 43,9 cm (17.3") Quad HD 32 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3070 Wi-Fi 6E (802.11ax) Windows 11 Home Černá

Značka:
Obvykle ochranná známka výrobce, pod kterou zákazníci firmu znají. Jeden výrobce může vyrábět zboží pod různými značkami. Někteří výrobci licencují své značky dalším firmám.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OMEN by HP
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
17
Název produktu:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
17-ck0002nc
Kód produktu:
Unikátní identifikátor produktu, který mu přiřadil jeho výrobce. Více kódů produktu může být přiřazeno k jednomu mateřskému kódu v případě, že jsou jejich specifikace identické. Tím se odstraní nesprávné kódy nebo nepodstatné logistické informace.
53M18EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0196188927014 show
Kategorie:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Kvalita datového listu: vytvořen/standardizován Icecatem
Kvalita produktových listů může mít několik úrovní:
načtena jen logistická data: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
vytvořen/standardizován Icecatem: the data-sheet is created or standardized by an Icecat editor.
Počet zhlédnutí produktu: 1802
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Poslední aktualizace:: 12 Mar 2024 11:37:37
Datum poslední změny produktového listu v katalogu Icecatu
End of life date: 30 Nov 2022
Product end of life date
Bullet Points OMEN by HP 17-ck0002nc Intel® Core™ i7 i7-11800H Laptop 43,9 cm (17.3") Quad HD 32 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3070 Wi-Fi 6E (802.11ax) Windows 11 Home Černá
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Core™ i7-11800H (max. 4,6 GHz s technologií Intel® Turbo Boost, 24 MB mezipaměti L3, 8 jader, 16 vláken)
  • - Windows 11 Home
  • - 43,9cm (17,3″) displej QHD
  • - GPU pro notebook NVIDIA® GeForce RTX™ 3070 (8 GB vyhrazené paměti GDDR6)
  • - 32 GB memory; 1 TB SSD storage
Záruka: 2letá (2/2/0) omezená záruka zahrnuje 2letou záruku na díly a práci. Bez oprav u zákazníka. Smluvní podmínky se mohou v jednotlivých zemích lišit. Záruka podléhá určitým omezením a výjimkám.
Long product name OMEN by HP 17-ck0002nc Intel® Core™ i7 i7-11800H Laptop 43,9 cm (17.3") Quad HD 32 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3070 Wi-Fi 6E (802.11ax) Windows 11 Home Černá :
The short editorial description of OMEN by HP 17-ck0002nc Intel® Core™ i7 i7-11800H Laptop 43,9 cm (17.3") Quad HD 32 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3070 Wi-Fi 6E (802.11ax) Windows 11 Home Černá

OMEN by HP Laptop 17-ck0002nc, Windows 11 Home, 17.3", Intel® Core™ i7, 32GB RAM, 1TB SSD, NVIDIA® GeForce RTX™ 3070, QHD, Temně černá
Více>>>
OMEN by HP 17-ck0002nc Intel® Core™ i7 i7-11800H Laptop 43,9 cm (17.3") Quad HD 32 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3070 Wi-Fi 6E (802.11ax) Windows 11 Home Černá:
The official marketing text of OMEN by HP 17-ck0002nc Intel® Core™ i7 i7-11800H Laptop 43,9 cm (17.3") Quad HD 32 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3070 Wi-Fi 6E (802.11ax) Windows 11 Home Černá as supplied by the manufacturer

Stolní počítač už nepotřebuješ, s tímhle zařízením si vystačíš
Měj hraní pod kontrolou s 17,3″ herním notebookem OMEN od HP. S procesorem Intel® Core™[1] a grafikou NVIDIA® GeForce RTX™ můžeš hrát na maximum kdekoli. Design plovoucích pantů, vysoké rozlišení, displej s bleskovou obnovovací frekvencí a optická mechanická klávesnice pozvednou tvé hraní na novou úroveň. OMEN Gaming Hub ti umožní přizpůsobit si herní styl a technologie HP OMEN Tempest Cooling zamezí přehřívání.[2]

Short summary description OMEN by HP 17-ck0002nc Intel® Core™ i7 i7-11800H Laptop 43,9 cm (17.3") Quad HD 32 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3070 Wi-Fi 6E (802.11ax) Windows 11 Home Černá:
This short summary of the OMEN by HP 17-ck0002nc Intel® Core™ i7 i7-11800H Laptop 43,9 cm (17.3") Quad HD 32 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3070 Wi-Fi 6E (802.11ax) Windows 11 Home Černá data-sheet is auto-generated and uses the product title and the first six key specs.

OMEN by HP 17-ck0002nc, Intel® Core™ i7, 43,9 cm (17.3"), 2560 x 1440 px, 32 GB, 1 TB, Windows 11 Home

Long summary description OMEN by HP 17-ck0002nc Intel® Core™ i7 i7-11800H Laptop 43,9 cm (17.3") Quad HD 32 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3070 Wi-Fi 6E (802.11ax) Windows 11 Home Černá:
This is an auto-generated long summary of OMEN by HP 17-ck0002nc Intel® Core™ i7 i7-11800H Laptop 43,9 cm (17.3") Quad HD 32 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3070 Wi-Fi 6E (802.11ax) Windows 11 Home Černá based on the first three specs of the first five spec groups.

OMEN by HP 17-ck0002nc. Typ produktu: Laptop, Formát: Plastový obal. Typ procesoru: Intel® Core™ i7, Model procesoru: i7-11800H. Úhlopříčka displeje: 43,9 cm (17.3"), Typ HD rozlišení: Quad HD, Rozlišení displeje: 2560 x 1440 px. Vnitřní paměť: 32 GB, Typ vnitřní paměti: DDR4-SDRAM. Celková kapacita úložiště: 1 TB, Ukládací médium: SSD. Model grafického adaptéru na kartě: Intel® UHD Graphics, Diskrétní model grafického adaptéru: NVIDIA GeForce RTX 3070. Poskytovaný operační systém: Windows 11 Home. Barva: Černá

Rychlá obnovovací frekvence v průběhu hraní
Rychlá obnovovací frekvence v průběhu hraní

Užívej si obraz bez trhání s bleskovou obnovovací frekvencí a spolehni se na rychlou odezvu s optickou mechanickou klávesnicí.

Přizpůsobte si prostředí pomocí Herního centra OMEN
Přizpůsobte si prostředí pomocí Herního centra OMEN

Tvůj jediný obchod pro zlepšení herních prožitků – počínaje možnostmi podrobného vyladění výkonu až po nastavení osvětlení, plus mnoho dalších.

Zůstaňte v chladu i pod tlakem
Zůstaňte v chladu i pod tlakem

Chladicí technologie OMEN Tempest[2] s 3strannými větracími otvory a 5cestnou ventilací chrání před přehřátím i při hraní žhavých novinek.

Disclaimer OMEN by HP 17-ck0002nc Intel® Core™ i7 i7-11800H Laptop 43,9 cm (17.3") Quad HD 32 GB DDR4-SDRAM 1 TB SSD NVIDIA GeForce RTX 3070 Wi-Fi 6E (802.11ax) Windows 11 Home Černá:
Disclaimer

Zřeknutí se odpovědnosti pro technické specifikace