location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 500ml černá inkoustová kazeta 768 DesignJet

Značka:
Obvykle ochranná známka výrobce, pod kterou zákazníci firmu znají. Jeden výrobce může vyrábět zboží pod různými značkami. Někteří výrobci licencují své značky dalším firmám.
HP Check ‘HP’ global rank
Název produktu:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
500ml černá inkoustová kazeta HP 768 DesignJet
Kód produktu:
Unikátní identifikátor produktu, který mu přiřadil jeho výrobce. Více kódů produktu může být přiřazeno k jednomu mateřskému kódu v případě, že jsou jejich specifikace identické. Tím se odstraní nesprávné kódy nebo nepodstatné logistické informace.
4S5B6A
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0196188231999 show
Kategorie:
Ink cartridges for inkjet printers.
Inkoustové náplně Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Kvalita datového listu: vytvořen/standardizován Icecatem
Kvalita produktových listů může mít několik úrovní:
načtena jen logistická data: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
vytvořen/standardizován Icecatem: the data-sheet is created or standardized by an Icecat editor.
Počet zhlédnutí produktu: 6990
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Poslední aktualizace:: 16 Aug 2024 09:22:40
Datum poslední změny produktového listu v katalogu Icecatu
CE Marking (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 500ml černá inkoustová kazeta 768 DesignJet
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - S inkousty HP Flex Tech dosáhnete vynikajících detailů jemných čar, výrazné černé, rozlišitelné šedé a živých barev. Vyhovte různým zakázkám, jako jsou technické výkresy, plány, mapy, prezentace, a dokonce i plakáty.
  • - Sdílejte spolehlivě výtisky s vynikající světlostálostí a voděodolností, stálostí tisku[1] a odolností proti rozmazání inkoustu či rozpití zvýrazňovačem.
  • - Zavažte se minimalizovat svůj dopad na životní prostředí díky inkoustům s certifikací UL ECOLOGO®.[2] Kazety bez štítků usnadňují recyklaci[3], která je v rámci programu HP Planet Partners zdarma.[4]
  • - Obsah balení: Ink cartridge
Long product name HP 500ml černá inkoustová kazeta 768 DesignJet :
The short editorial description of HP 500ml černá inkoustová kazeta 768 DesignJet

500ml černá inkoustová kazeta HP 768 DesignJet
Více>>>
HP 500ml černá inkoustová kazeta 768 DesignJet:
The official marketing text of HP 500ml černá inkoustová kazeta 768 DesignJet as supplied by the manufacturer

Posuňte kvalitu, trvanlivost a udržitelnost na novou úroveň s inkousty HP Flex Tech. Na základě dlouholetých zkušeností s tiskárnami HP PageWide XL zajišťuje tento inkoust výjimečné výsledky a zároveň pomáhá omezovat dopad na životní prostředí.

Short summary description HP 500ml černá inkoustová kazeta 768 DesignJet:
This short summary of the HP 500ml černá inkoustová kazeta 768 DesignJet data-sheet is auto-generated and uses the product title and the first six key specs.

HP 500ml černá inkoustová kazeta 768 DesignJet, Standardní výtěžnost, Černá, 500 ml, 1 kusů, Balení po jednom

Long summary description HP 500ml černá inkoustová kazeta 768 DesignJet:
This is an auto-generated long summary of HP 500ml černá inkoustová kazeta 768 DesignJet based on the first three specs of the first five spec groups.

HP 500ml černá inkoustová kazeta 768 DesignJet. Typ inkoustové kartridže: Standardní výtěžnost, Objem černého inkoustu: 500 ml, Typ napájení: Balení po jednom, Tiskové barvy: Černá, Počet kusů v balení: 1 kusů

Vlastnosti
Kompatibilita *
HP DesignJet XL 3800 PostScript Multifunction Printer series
Počet kusů v balení *
1 kusů
Počet cartridgí (černý inkoust)
1
Objem černého inkoustu
500 ml
Model *
Originální
Typ inkoustové kartridže
Standardní výtěžnost
Tiskové barvy *
Černá
Kompatibilita značky *
HP
Typ napájení *
Balení po jednom
Hmotnost a rozměry
Šířka
152 mm
Hmotnost a rozměry
Hloubka
64 mm
Výška
125 mm
Hmotnost
631 g
Údaje o balení
Šířka balení
152 mm
Hloubka balení
64 mm
Výška balení
125 mm
Hmotnost včetně balení
675,3 g
Typ balení
Krabice
Charakteristiky specifické pro danou značku
HP GTIN (EAN/UPC)
196188232101
Technické detaily
Obsah krabice
Ink cartridge
Země Distributor
Nederland 3 distributor(s)
Portugal 1 distributor(s)
Österreich 2 distributor(s)
Switzerland 2 distributor(s)
United Kingdom 3 distributor(s)
Danmark 2 distributor(s)
España 2 distributor(s)
Deutschland 1 distributor(s)
France 2 distributor(s)
Sverige 1 distributor(s)
Italia 1 distributor(s)
Magyarország 1 distributor(s)
Belgium 1 distributor(s)
Suomi 1 distributor(s)
United States 1 distributor(s)
México 1 distributor(s)