location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ENVY 795-0002nc Intel® Core™ i5 i5-8400 16 GB DDR4-SDRAM 1,26 TB HDD+SSD NVIDIA® GeForce® GTX 1060 Windows 10 Home Mini Tower PC Stříbrná

Značka:
Obvykle ochranná známka výrobce, pod kterou zákazníci firmu znají. Jeden výrobce může vyrábět zboží pod různými značkami. Někteří výrobci licencují své značky dalším firmám.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ENVY
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
795
Název produktu:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
795-0002nc
Kód produktu:
Unikátní identifikátor produktu, který mu přiřadil jeho výrobce. Více kódů produktu může být přiřazeno k jednomu mateřskému kódu v případě, že jsou jejich specifikace identické. Tím se odstraní nesprávné kódy nebo nepodstatné logistické informace.
4MW25EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0194441352023 show
Kategorie:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PC/pracovní stanice Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Kvalita datového listu: vytvořen/standardizován Icecatem
Kvalita produktových listů může mít několik úrovní:
načtena jen logistická data: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
vytvořen/standardizován Icecatem: the data-sheet is created or standardized by an Icecat editor.
Počet zhlédnutí produktu: 5650
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Poslední aktualizace:: 09 Mar 2024 14:26:42
Datum poslední změny produktového listu v katalogu Icecatu
End of life date: 31 Jan 2020
Product end of life date
Product Brochure/Datasheet (2.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP ENVY 795-0002nc Intel® Core™ i5 i5-8400 16 GB DDR4-SDRAM 1,26 TB HDD+SSD NVIDIA® GeForce® GTX 1060 Windows 10 Home Mini Tower PC Stříbrná
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Windows 10 Home 64-bit
  • - Intel Core i5-8400 (9MB Cache, 2.8GHz)
  • - NVIDIA GeForce GTX 1060 (6GB GDDR5)
  • - 16GB (2666MHz) DDR4-SDRAM (2 x 8) & 1000GB HDD, 256GB SSD
Long product name HP ENVY 795-0002nc Intel® Core™ i5 i5-8400 16 GB DDR4-SDRAM 1,26 TB HDD+SSD NVIDIA® GeForce® GTX 1060 Windows 10 Home Mini Tower PC Stříbrná :
The short editorial description of HP ENVY 795-0002nc Intel® Core™ i5 i5-8400 16 GB DDR4-SDRAM 1,26 TB HDD+SSD NVIDIA® GeForce® GTX 1060 Windows 10 Home Mini Tower PC Stříbrná

Intel Core i5-8400 (9MB Cache, 2.8GHz), 16GB DDR4-SDRAM, 1000GB HDD, 256GB SSD, DVD-RW, Intel UHD Graphics 630, NVIDIA GeForce GTX 1060 (6GB GDDR5), LAN, WLAN, Bluetooth, Windows 10 Home 64-bit
Více>>>
HP ENVY 795-0002nc Intel® Core™ i5 i5-8400 16 GB DDR4-SDRAM 1,26 TB HDD+SSD NVIDIA® GeForce® GTX 1060 Windows 10 Home Mini Tower PC Stříbrná:
The official marketing text of HP ENVY 795-0002nc Intel® Core™ i5 i5-8400 16 GB DDR4-SDRAM 1,26 TB HDD+SSD NVIDIA® GeForce® GTX 1060 Windows 10 Home Mini Tower PC Stříbrná as supplied by the manufacturer

Výkon, který nezná hranicPři zachycení designových kombinací dokáže toto zařízení pomocí neuvěřitelného výkonu pokořit vše, co mu stojí v cestě. Stolní počítač ENVY poskytuje maximální potenciál a nic vám neupře. Pokaždé posunuje hranice dostupných možností, od vytváření výjimečného obsahu až po představení nového světa zábavy.

Short summary description HP ENVY 795-0002nc Intel® Core™ i5 i5-8400 16 GB DDR4-SDRAM 1,26 TB HDD+SSD NVIDIA® GeForce® GTX 1060 Windows 10 Home Mini Tower PC Stříbrná:
This short summary of the HP ENVY 795-0002nc Intel® Core™ i5 i5-8400 16 GB DDR4-SDRAM 1,26 TB HDD+SSD NVIDIA® GeForce® GTX 1060 Windows 10 Home Mini Tower PC Stříbrná data-sheet is auto-generated and uses the product title and the first six key specs.

HP ENVY 795-0002nc, 2,8 GHz, Intel® Core™ i5, 16 GB, 1,26 TB, DVD-RW, Windows 10 Home

Long summary description HP ENVY 795-0002nc Intel® Core™ i5 i5-8400 16 GB DDR4-SDRAM 1,26 TB HDD+SSD NVIDIA® GeForce® GTX 1060 Windows 10 Home Mini Tower PC Stříbrná:
This is an auto-generated long summary of HP ENVY 795-0002nc Intel® Core™ i5 i5-8400 16 GB DDR4-SDRAM 1,26 TB HDD+SSD NVIDIA® GeForce® GTX 1060 Windows 10 Home Mini Tower PC Stříbrná based on the first three specs of the first five spec groups.

HP ENVY 795-0002nc. Takt procesoru: 2,8 GHz, Typ procesoru: Intel® Core™ i5, Model procesoru: i5-8400. Vnitřní paměť: 16 GB, Typ vnitřní paměti: DDR4-SDRAM, Frekvence paměti: 2666 MHz. Celková kapacita úložiště: 1,26 TB, Ukládací médium: HDD+SSD, Typ optické jednotky: DVD-RW. Model grafického adaptéru na kartě: Intel® UHD Graphics 630, Diskrétní model grafického adaptéru: NVIDIA® GeForce® GTX 1060. Poskytovaný operační systém: Windows 10 Home, Architektura operačního systému: 64bitový. Napájecí zdroj: 400 W. Typ produktu: PC

Zvyšte výkon
Zvyšte výkon

S nejnovějším procesorem Intel® Core™[1] a výkonnou grafikou až NVIDIA® GeForce® RTX 2080 bude vše na dosah. Vydejte se až na samotnou hranici nejnáročnějších aplikací, od vykreslování 3D videí až po pokročilá multimédia.

Mimořádně funkční design

Prostorově úsporný design je elegantnější a propracovanější než kdy dříve a představuje dokonalou kombinaci formy a funkce. Úžasný vzhled s rámečkem z broušeného hliníku a zaoblenými hranami doplňuje skvělý výkon.

Štědré úložiště

Katalogizujte celou digitální knihovnu díky úložišti SSD PCIe s kapacitou až 512 GB[3] a třem slotům s 3TB pevným diskem[2]. Budete tak mít dostatek úložného prostoru na splnění neustále rostoucích požadavků.

Windows 10
Windows 10

Dělejte skvělé věci s dobře známým prostředím systému Windows – a ještě lépe. [4]

Úložiště SSD PCIe
Úložiště SSD PCIe

Flash úložiště na bázi PCle s kapacitou až 256 GB je až 17krát rychlejší než klasický notebookový pevný disk s 5 400 ot./min.

Spolehlivá připojení
Spolehlivá připojení

Zapomeňte na obavy z přerušovaného připojení k internetu a špatného připojení k dalším zařízením. Bezdrátový síťový adaptér s nejnovějším standardem 802.11a/c (2x2) WLAN a technologie Bluetooth® 4.2 vám zajistí silné připojení k Wi-Fi sítím a Bluetooth® zařízením. [7]

Zvukový výstup 5.1 Surround Sound
Zvukový výstup 5.1 Surround Sound

Máte k dispozici všechny porty potřebné k vytvoření věrného prostorového zvuku 5.1, který dodá vašim oblíbeným filmům, seriálům nebo hudbě jemnější nádech a podmanivou kvalitu zvuku. Stačí jen zavěsit reproduktor s prostorovým zvukem. [6]

Grafická karta NVIDIA® GeForce® GTX 1060
Grafická karta NVIDIA® GeForce® GTX 1060

Se zbrusu novou architekturou NVIDIA® Pascal™ se otevírá nová kapitola hraní her. Mějte k dispozici veškerý výkon, který potřebujete pro rychlé, plynulé a energeticky úsporné hraní her.

Procesor Intel® Core™ 8. generace
Procesor Intel® Core™ 8. generace

Zvyšte výkon s rychlou odezvou systému a svižným načítáním dat pro perfektní práci s počítačem. S podporou strhujícího rozlišení až 4K můžete streamovat prémiový obsah, nebo dokonce vytvářet svůj vlastní. [5]

Cloudové úložiště Dropbox

Ukládejte a synchronizujte svůj obsah online se službou Dropbox. Získejte 25GB úložiště na jeden rok pro přístup, správu a sdílení fotek, hudby a souborů z libovolného místa s internetovým připojením.

Možnosti paměti DDR4 RAM
Možnosti paměti DDR4 RAM

DDR4 je budoucností paměti RAM, neboť pracuje mnohem účinněji a spolehlivěji při vysokorychlostních operacích. S větší šířkou pásma zvládá vše od zpracovávání více úloh najednou až po hraní her mnohem rychleji. [8]

Procesor
Výrobce procesoru *
Intel
Typ procesoru *
Intel® Core™ i5
Generace procesoru
8. generace procesorů Intel® Core™ i5
Model procesoru *
i5-8400
Počet jader procesoru
6
Počet vláken procesoru
6
Takt procesoru při přetaktování
4 GHz
Takt procesoru *
2,8 GHz
Patice procesoru
LGA 1151 (Socket H4)
Vyrovnávací paměť procesoru
9 MB
Typ paměti cache procesoru
Smart Cache
Systémová sběrnice
8 GT/s
Typ sběrnice
DMI3
Litografie procesoru
14 nm
Provozní režimy procesoru
64bitový
Kódový název procesoru
Coffee Lake
Thermal Design Power (TDP)
65 W
Tjunction
100 °C
Verze PCI Express slotů
3.0
Maximální počet linek PCI Express
16
Konfigurace PCI Express
1x16, 1x8+2x4, 2x8
Počet instalovaných procesorů
1
Maximální interní paměť podporovaná procesorem
64 GB
Typy paměti podporované procesorem
DDR4-SDRAM
Frekvence paměti podporované procesorem
2666 MHz
Maximální šířka pásma podporovaná procesorem
41,6 GB/s
Paměť
Vnitřní paměť *
16 GB
Typ vnitřní paměti
DDR4-SDRAM
Rozvržení paměti
2 x 8 GB
Paměťové sloty
4x DIMM
Frekvence paměti
2666 MHz
Úložná média
Celková kapacita úložiště *
1,26 TB
Ukládací médium *
HDD+SSD
Typ optické jednotky *
DVD-RW
Počet nainstalovaných úložišť
2
Celková kapacita HDD
1 TB
Počet nainstalovaných pevných disků
1
Kapacita pevného disku
1 TB
Rozhraní pevného disku
SATA
Rychlost otáček pevného disku
7200 ot/min
Celková kapacita SSD
256 GB
Počet instalovaných SSD
1
Kapacita disku SSD
256 GB
Rozhraní pro disky SSD
PCI Express
Integrovaná čtečka karet
Yes
Grafika
Diskrétní grafický adaptér *
Yes
Integrovaný grafický adaptér *
Yes
Diskrétní model grafického adaptéru *
NVIDIA® GeForce® GTX 1060
Paměť grafické karty
6 GB
Typ diskrétní grafické paměti
GDDR5
Model grafického adaptéru na kartě *
Intel® UHD Graphics 630
Základní grafická frekvence
350 MHz
Maximální dynamická grafická frekvence
1050 MHz
Maximální paměť integrovaného grafického adaptéru
64 GB
Počet monitorů podporovaných integrovaným grafickým adaptérem
3
Verze DirectX integrovaného grafického adaptéru
12.0
Verze OpenGL integrovaného grafického adaptéru
4.5
ID integrovaného grafického adaptéru
0x3E92
Počet operačních jednotek
23
Počet HDMI portů grafického adaptéru
1
Počet DisplayPort portů grafického adaptéru
1
Počet DVI portů grafického adaptéru
1
Počítačová síť
Připojení na síť Ethernet *
Yes
Přenosová rychlost sítě Ethernet
10, 100, 1000 Mbit/s
Wi-Fi *
Yes
Wi-Fi standard
Wi-Fi 5 (802.11ac)
Standardy Wi-Fi
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Typ antény
2x2
Bluetooth
Yes
Verze Bluetooth
4.2
Možnosti připojení
Počet portů USB 2.0 *
2
Počet portů USB 3.2 (3.1 1. generace) Typ A *
6
Počet portů USB 3.2 Gen 1 (3.1 Gen 1) Typ C *
1
Možnosti připojení
Počet portů Ethernetu (RJ-45)
1
Konektor pro mikrofon (line-in)
Yes
Line-out
Yes
Line-in
Yes
Kombinovaný port sluchátek/mikrofonu
Yes
Rozšiřující sloty
Sloty PCI Express x1
2
Sloty PCI Express x4
1
Sloty PCI Express x16
1
Vzhled
Typ skříně *
Mini Tower
Umístění / poloha
Svislý
Barva *
Stříbrná
Země původu
Čína
Výkon
Čipset základní desky
Intel® H370
Zvukové výstupní kanály
5.1 kanály/kanálů
Typ produktu *
PC
Software
Poskytovaný operační systém *
Windows 10 Home
Architektura operačního systému
64bitový
Software na vyzkoušení
McAfee LiveSafe, Microsoft Office 365
Přibalený software
Dropbox
Speciální funkce procesoru
Intel® 64
Yes
Technologie Intel Enhanced Intel SpeedStep
Yes
Dostupné možnosti začlenění
No
Technologie Intel® InTru™ 3D
Yes
Technologie Intel® Clear Video HD (Intel® CVT HD)
Yes
Technologie Intel® Clear Video
Yes
Technologie Intel® VT-x s technologií Extended Page Tables (EPT)
Yes
Intel® TSX-NI
No
Nečinné stavy
Yes
Technologie termálního monitorování
Yes
Intel® Stable Image Platform Program (SIPP)
No
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel® Secure Key
Yes
Technologie Intel® OS Guard
Yes
Technologie Intel® Trusted Execution
No
Execute Disable Bit
Yes
Intel® Enhanced Halt State
Yes
Technologie Intel® Software Guard Extensions (Intel® SGX)
Yes
Technologie Intel® Clear Video pro MID (Intel® CVT for MID)
Yes
Velikost balení procesoru
37.5 x 37.5 mm
Podpora instrukčních sad
AVX 2.0, SSE4.1, SSE4.2
Škálovatelnost
1S
CPU konfigurace (max)
1
Termální specifikace roztoku
PCG 2015C
Virtualizační technologie Intel® VT-d
Yes
Verze technologie Intel® Identity Protection
1,00
Verze Intel® SIPP
0,00
Verze technologie Intel® Secure Key
1,00
Technologie Intel® Virtualization (VT-x)
Yes
Verze Intel® TSX-NI
0,00
ARK ID procesoru
126687
Technologie Intel® Turbo Boost
2.0
Technologie Intel® Hyper Threading (Intel® HT Technology)
No
Technologie Intel® Quick Sync Video
Yes
Technologie Intel® Identity Protection (Intel® IPT)
Yes
Bezkonfliktní procesor
Yes
Charakteristiky specifické pro danou značku
HP JumpStart
Yes
Poskytnutý HP software
HP Audio Switch
HP segment
Domácí
Příkon
Napájecí zdroj *
400 W
Udržitelnost
Osvědčení o udržitelnosti
ENERGY STAR
Hmotnost a rozměry
Šířka *
154 mm
Hloubka *
370 mm
Výška *
365 mm
Hmotnost *
8,86 kg
Šířka balení
618 mm
Hloubka balení
375 mm
Výška balení
436 mm
Hmotnost včetně balení
10,5 kg
Obsah balení
Integrovaný displej *
No
Obsahuje myš
Yes
Včetně klávesnice
Yes
Další charakteristiky
Počet optických jednotek
1
Disclaimer HP ENVY 795-0002nc Intel® Core™ i5 i5-8400 16 GB DDR4-SDRAM 1,26 TB HDD+SSD NVIDIA® GeForce® GTX 1060 Windows 10 Home Mini Tower PC Stříbrná:
Disclaimer

[1] Vícejádrová technologie byla vyvinuta za účelem zvýšení výkonu určitých softwarových produktů. Výhody plynoucí z používání této technologie nejsou zaručené pro všechny zákazníky nebo softwarové aplikace. Výkon a taktovací frekvence se liší v závislosti na pracovním zatížení aplikací a na konfiguraci hardwaru a softwaru. Číselné hodnoty u modelů produktů Intel nemusejí odpovídat taktu procesoru. [2] V případě pevných disků, 1 TB = 1 bilion bajtů. Skutečná formátovaná kapacita je nižší. Až 35 GB místa na pevném disku je vyhrazeno pro software na obnovu systému. [3] V případě diskových jednotek SSD: 1 GB = 1 miliarda bajtů. Až 35 GB místa na systémovém disku je vyhrazeno pro software na obnovu systému. Data jsou rozdělena na oba disky a v případě selhání disku mohou být nedostupná. [4] Některé funkce nejsou dostupné ve všech edicích nebo verzích systému Windows. Aby mohla být funkčnost systému Windows plně využita, systémy mohou vyžadovat instalaci vylepšeného nebo dodatečně zakoupeného hardwaru, ovladačů, softwaru nebo aktualizaci systému BIOS. Systém Windows 10 je automatická aktualizace, která je vždy dostupná. Mohou být účtovány poplatky za internetové připojení a mohou existovat další požadavky pro aktualizace. Více informací naleznete na stránce http://windows.microsoft.com. Číselné hodnoty u modelů produktů Intel nemusí odpovídat výkonu. Zobrazení v plném rozlišení 4K vyžaduje obsah 4K. Rychlost načítání systému a odezvy závisí na konfiguraci produktu. [6] Dostupnost veřejných bezdrátových přístupových bodů je omezená. Specifikace pro rozhraní 802.11ac WLAN jsou ve fázi návrhu a nejsou konečné. Pokud se konečné specifikace budou lišit od navrhovaných, může být ovlivněna schopnost přenosného počítače komunikovat s ostatními zařízeními bezdrátové sítě 802.11ac WLAN. Bluetooth® je ochranná známka příslušného vlastníka, kterou společnost HP Inc. užívá na základě licence. [7] Na základě interního testování společnosti HP s využitím srovnávacího softwaru CrystalDiskMark. Výkon je sekvenčně rychlejší (pouze čtení) ve srovnání s klasickým pevným diskem 5 400 ot./min (HDD) [8] 25 GB volného online úložiště po dobu 1 roku od data registrace. Úplné podrobnosti a podmínky používání včetně zásad zrušení naleznete na stránce www.dropbox.com. Je vyžadováno připojení k internetu (není součástí dodávky).